Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Voltage Multipliers, Inc.
Description: K-series – High voltage, high current epoxy diodes. 1.5 Amps to 3.0 Amps, 100nS, 200nS, 3000nS. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible,
- VF: 6.5 volts
- IF: 3,000 mA
- VR: 2,500 volts
- IR: 0.002 to 0.1 mA
-
Supplier: CSA Group
Description: leakage from room temperature to cryogenic temperature and Joule heating through current leads. For this purpose, current leads are dramatically effective for lowering the overall heat load to use the high temperature superconducting component as a part of the
-
Description: leakage from room temperature to cryogenic temperature and Joule heating through current leads. For this purpose, current leads are dramatically effective for lowering the overall heat load to use the high temperature superconducting component as a part of the
-
-
Supplier: Littelfuse, Inc.
Description: Chargers (OBCs) in the latest electric vehicle designs. With available through-hole, it’s flexible for PC board. Rated for 500Vac with interrupting rating of 10,000A for 30A-40A, and 305Vac for 50A nominal current rating in a small package AEC-Q200 qualified End caps with integrated standoff
- Voltage Rating: 500 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Sonel Test
Description: The probe is often a necessary of a test - it provides a galvanic connection between the meter and the tested object. In standard cases, a 1 kV probe is sufficient. A 5 kV probe is required for HV tests (high voltage insulation tests). When measuring continuity, to
-
Supplier: Aries Electronics, Inc.
Description: BeNi 360, 1/2-hard CONTACT PLATING: 50µ [1.27µ] NiB CONTACT CURRENT RATING: 1 amp OPERATING TEMPERATURE: -55°C to 250°C (300°C special order) RETENTION FORCE (closed): 55 grams/pin based on a 0.020 [0.51] dia. test lead INSULATION RESISTANCE: 1000 MΩ min. DIELECTRIC WITHSTANDING
- Current Rating: 1 amps
- Insulation Resistance: 1,000 Mohms
- Dielectric Withstanding Voltage: 1 kilovolts
- Operating Temperature: -55 to 300 C
-
Supplier: Allied Electronics, Inc.
Description: Features: Large Ferrite Core for Extended Saturation Point Optimum Frequency Range: 0.01 to 2 MHz 1.25" Long Leads (±0.1") Test Frequency: 1 kHz Core Length: 1.25" Coil Is Covered with Vinyl Insulation Shrink Sleeve
-
Supplier: Allied Electronics, Inc.
Description: Features: Large Ferrite Core for Extended Saturation Point Optimum Frequency Range: 0.01 to 2 MHz 1.25" Long Leads (±0.1") Test Frequency: 1 kHz Core Length: 1.25" Coil Is Covered with Vinyl Insulation Shrink Sleeve
-
Supplier: Allied Electronics, Inc.
Description: Features: Large Ferrite Core for Extended Saturation Point Optimum Frequency Range: 0.01 to 2 MHz 1.25" Long Leads (±0.1") Test Frequency: 1 kHz Core Length: 1.25" Coil Is Covered with Vinyl Insulation Shrink Sleeve
-
Supplier: Aries Electronics, Inc.
Description: BeNi 360, 1/2-hard CONTACT PLATING: 50µ [1.27µ] NiB CONTACT CURRENT RATING: 1 amp OPERATING TEMPERATURE: -55°C to 250°C (300°C special order) RETENTION FORCE (closed): 55 grams/pin based on a 0.020 [0.51] dia. test lead INSULATION RESISTANCE: 1000 MΩ min. DIELECTRIC WITHSTANDING
- Current Rating: 1 amps
- Insulation Resistance: 1,000 Mohms
- Dielectric Withstanding Voltage: 1 kilovolts
- Operating Temperature: -55 to 300 C
-
Supplier: Transcat, Inc.
Description: Serial data output (USB) The MPK204e high current micro-ohmmeter is a portable, microprocessor-controlled instrument, used to accurately measure very low contact resistances of breakers and switches, busbars, transformers winding and engines, etc, with test currents from
- Gage / Instrument Type: Micrometer
-
Supplier: Transcat, Inc.
Description: Serial data output (USB) The MPK102e high current micro-ohmmeter is a portable, microprocessor-controlled instrument, used to accurately measure very low contact resistances of breakers and switches, busbars, transformers winding and engines, etc, with test currents from
- Gage / Instrument Type: Micrometer
-
Supplier: ValueTronics International, Inc.
Description: The 246447 is a test lead from Megger. Features: Current source leads, 40 ft (12.2 m), fused Fused lead set for current measurement Works with the Megger BITE 2 or 2P battery impedance tester (sold separately) Provides increased protection for use on
-
Supplier: ValueTronics International, Inc.
Description: The I17XX-FLEX1.5KI is a 69 Hz, 1.5 kA current probe from Fluke. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse
- Bandwidth: 0.000069 MHz
- Probe Type: Current
-
Supplier: Aries Electronics, Inc.
Description: KEY PERFORMANCE ELEMENTS – Series AR4HT High-Temperature 200°C (high-frequency bandwidth, low inductance, and high-current applications in a reliable and durable socket housing) Excellent Compliance (shorter than other low-profile contacts, enables reliable ATE testing
- Operating Temperature: -67 to 392 C
- Contacts Pitch: 2.54 mm
- Socket Type: BGA, CSP, LGA, QFN, Test / Prototyping Socket
- Features: Clamshell Socket, Other
-
Supplier: SMC International
Description: value and the operation time of the relay or breaker under test. APPLICATIONS Direct and motor overload relay test. In general, primary tests including the complete loop, i.e., current transformer, leads, protective relay and circuit breaker. CHARACTERISTICS
- Testing Voltage Range: 3.2 to 10.5 volts
- Testing Current Range: 250 to 1,000 amps
- Test Variable: AC
- Standards / Compliance: CE Marking
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Surface mount type of small size, high accuracy (±0.5%) with low resistance to high resistance Flameproof UL94V0 molded polymer case Excellent dimension accuracy, mountability and shock resistance Suitable for flow, reflow, and iron solderings Products with lead-free
- Mounting / Packaging: Axial Leads, Through Hole
- Category / Application: Current Sensing Resistor
- Standards and Certifications: RoHS Compliant
- Technology / Construction: Thick Film
-
Supplier: Ohmite Manufacturing Co.
Description: Four Terminal Bare Element Ohmite’s Four Terminal Bare Element Resistors provide ultra low resistance values (to 0.0005Ω) for relatively high current requirements, with the advantages of a Kelvin configuration and PC Board mounting capability. These shunt resistors are specifically
- Resistance Range: 0.005 to 0.05 ohms
- Tolerance: 3 +/- %
- Power Rating: 0.1 to 3 watts
- Mounting / Packaging: Axial Leads
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The Eagle Eye GFL-1000 ground fault locator is an essential instrument to pinpoint faulty grounding where electrical cables have breakage and lost to the ground. The unit deals with current leakage of DC systems with high resistance. The GFL-1000 is built based on years of field
- Instrument Type: Condition Monitor / Fault Detector
- Instrument Technology: Eddy Current / Electromagnetic
- Features: Electrical Faults / Condition
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Transcat, Inc.
Description: Product Highlights Measure True RMS AC Voltage (600V) or Current (200A) Readings can be downloaded to your PC via the USB interface and analyzed using the included software or exported to a spreadsheet High/Low user-settable alarms LCD indicates time/date, current readings,
- Data Acquisition: Datalogger / Recorder
-
Supplier: TEGAM, Inc.
Description: connection resistances. The R1L-D1 calculates the value of the resistor under test, and indicates the value on a LCD. 2 and 3-wire measurement methods can also be selected. To maintain accuracy, an automatic zero circuit turns off the test current and resets the zero of the
- Resistance / Impedance Range: 0.0002 to 2 kohms
- Operating Temperature: 0 to 50 C
- Display Digits: 6 Digits
- Options & Features: Auto-Ranging, Battery Powered
-
Supplier: KOA Speer Electronics, Inc.
Description: Features High reliability with ΔR of ±0.1% in the long-term reliability test Endurance at 85°C (1,000h): ΔR of ±0.1% in Standard Mode Operating temperature range ~155°C Rated ambient temperature: 85°C High precision type ±0.05% is available Low current noise Improved
- Resistance Range: 10,000,000 to 1,500,000 ohms
- Tolerance: 0.05 to 1 +/- %
- Temperature Coefficient (TCR): 5 to 100 ±ppm/°C
- Power Rating: 0.063 to 0.5 watts
-
Supplier: KOA Speer Electronics, Inc.
Description: Features SMD type of small size, ultra-low resistance (3mΩ~) and high accuracy (±0.5%) resistor for current sensing Flameproof UL94V0 molded polymer case Excellent dimension accuracy, mountability and shock resistance Excellent terminal strength and solderability due to structure of a
- Resistance Range: 0.0005 to 0.2 ohms
- Tolerance: 0.5 to 5 +/- %
- Temperature Coefficient (TCR): 50 to 180 ±ppm/°C
- Power Rating: 1 to 7.000000000000001 watts
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Wide-side termination (reverse-geometry) type flat chip resistor High reliability and performance with T.C.R. ±100 x 10-6/K, resistance tolerance ±0.5% Suitable for both reflow and flow solderings Products with lead-free terminations meet EU RoHS requirements. EU RoHS
- Mounting / Packaging: Axial Leads
- Standards and Certifications: RoHS Compliant
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers the High Speed Proportional Valve, which offers virtually immediate response time of 2 milliseconds (full span). The High Speed Proportional Valve offers the fastest response time of our proportional valve product line, while still utilizing a single
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 120 F
- Number of Positions: 2
-
Supplier: Coilcraft CPS
Description: ■ High temperature materials allow operation in ambient temperatures up to 155°C. ■ Passes vibration testing to 80 G and shock testing to 1000 G ■ High current and very low DCR ■ Soft saturation makes them ideal for VRM/VRD applications.
- Inductance Range: 2.2 microH
- Inductance Tolerance: 20 (+/- %)
- DCR: 13.2 to 14.5 ohms
- Rated DC Current: 9,100 milliamps
-
Supplier: Aries Electronics, Inc.
Description: Au plating ACCEPTS LEADS: 0.015-0.025 [0.38-0.64] in dia., 0.110-0.150 [2.54-3.81] long INSERTION FORCE: 180g/pin, based on 0.018 [0.46] dia. test lead WITHDRAWAL FORCE: 90g/pin, based on 0.018 [0.46] dia. test lead NORMAL FORCE: 140g/pin, based on 0.018 [0.46]
- Current Rating: 3 amps
- Operating Temperature: 105 to 150 C
- Number of Contacts: 24 to 48
- Contacts Pitch: 2.54 mm
-
Description: IEC 61010-2-032:2019 specifies safety requirements for hand-held and hand-manipulated current sensors described below. These current sensors are for measuring, detecting or injecting current, or indicating current waveforms on circuits without physically opening the
-
Supplier: Allied Electronics, Inc.
Description: Features Measures Upto 30 A with Maximum Resolution of 0.1 mA AC and 1mA DC Measures AC/DC Voltage Upto 400 V Complete with Test Leads, Wrist Strap, 2 AA Batteries and Carrying Case Compact Design is Ideal for Tight Wire Bundles High Resolution Large 4000 Count LCD with fast
-
Supplier: Littelfuse, Inc.
Description: abnormally fast transients. High operating temperature combined with high isolation voltage capability: 125°C and 2500V, respectively High surge current withstanding capability up to 10 kA (8/20μs pulse) Complies with 1000 cycle, –55°C to +125°C, Thermal Shock Cycling
- Maximum AC RMS Voltage: 32.4 volts
- Maximum Clamping Voltage: 23 volts
- Lead Style: Radial Leads
- Mounting Option: Through Hole Technology (THT)
-
Supplier: CSA Group
Description: IEC 61010-2-032:2012 specifies safety requirements for HAND-HELD and hand-manipulated current sensors described below. These current sensors are for measuring, detecting or injecting current, or indicating current waveforms on circuits without physically opening the
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers a high volume flow Miniature Proportional Valve utilizing our proportional armature valve technology. This non-spool valve architecture employing one moving part ensures virtually frictionless performance and longevity tested at over 100 million cycles. We also
- Valve Size: 0.125 inch
- Pressure Rating: 25 to 100 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 120 F
-
Supplier: HSI Sensing (Hermetic Switch, Inc.)
Description: leads for solderability Not ESD Sensitive Rated for 120 VAC Amperage ratings for DC or AC RMS RoHS compliant Certifications RoHS Electrical Specifications Power 50 W (maximum) Voltage Switching 150 VDC (maximum) Breakdown 350 VDC (minimum) Current Switching 2 Amp (maximum) Carry 6.5
- Current Rating: 2 amps
- DC Voltage Rating: 150 volts
- Power Rating: 50 watts
- Switch Type: Dry Reed Switch
-
Supplier: Transcat, Inc.
Description: inrush currents: Includes event waveform snapshot and high resolution RMS profile, along with date, timestamp and severity to help pinpoint potential root causes of power quality issues. Bright, color touch screen: Perform convenient in-the-field analysis and data checks with full
- Data Acquisition: Datalogger / Recorder
-
Supplier: Broadcom Inc.
Description: The HCPL-5150 is a commercial grade hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads. Solder dipped leads and various lead form options are also available. See the datasheet for details. The product is capable of operation and storage over
- Rise Time: 0.1 µs
- Collector Emitter Breakdown Voltage: 5 volts
- Operating Temperature: -55 to 125 C
- Input: DC
Find Suppliers by Category Top
Featured Products Top
-
. Applications: Widely used in motor drivers, inverters, switching power supplies, avionics, and semiconductor device testing, aligning with the high frequency AC DC current probe and Micsig precision current probe keywords. (read more)
Browse Electrical Test Probes Datasheets for TPS Elektronik GmbH -
and high-sensitivity multi-point sensors, it supports real-time monitoring and automatic adjustment of all test parameters, with temperature control accuracy of ±0.5°C in the vacuum state, meeting the complex testing requirements of high-end industrial products. (read more)
Browse Automated Test Equipment Datasheets for Guangdong Atmars Industry Co., Limited -
. https://www.knick-international.com/en/products/interface-technology/proline/high-voltage-transducers/varitrans-p-42000/ With a housing width of only 45mm, the P42000D2 saves precious space in a control panel, while also delivering a high level of performance. Attention to detail has been paid to the (read more)
Browse Datasheets for Knick Interface LLC -
Weiss Technik delivers a custom solution to accommodate high heat output of data server racks A custom walk-in test chamber, designed by Weiss Technik, supports rigorous testing of power and data server racks for a global electronics manufacturing company, featuring a front (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
-Z-Hook test leads and jumper sets, connectors, and cable assemblies are favorites of repair and maintenance technicians across industries. You will find our test and measurement accessories used as basic test equipment whenever current readings are required. Energy, power, electricity and (read more)
Browse Electrical Test Probes Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
provide proven design, testing, and manufacturing solutions. Many of our product lines include several validated connectors currently used in medical test applications. Medical Solutions Include: > Pre-built or custom test leads to immediately hook (read more)
Browse Electrical Test Probes Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
The JANTX/JANTXV 1N6517FL surface-mount, formed-lead diode features higher current capability and lower thermal impedance than an axial-leaded device. Improved thermal characterstics are achieved through the use of thicker diameter and shorter leads versus those used in the standard axial (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
sink with capabilities up to 48V/5A, delivering a maximum power output of 240W. This comprehensive protocol support ensures compatibility with the newest generation of high-power USB-C devices and enables thorough validation testing of power delivery negotiation, voltage/current profiles, and (read more)
Browse Automated Test Equipment Datasheets for Unigraf -
This white paper will provide information and knowledge on regulations for more stringent standards for test chamber refrigerants. Current refrigerants, such as R-404A, have been determined to have high Global Warning Potential (GWP). Many global regulations such as the United States EPA (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
addressed by E-Z-Hook’s skilled engineering team. Extensive knowledge in producing high quality test lead, cable assemblies, and components. (read more)
Browse Electrical Test Probes Datasheets for E-Z-HOOK, a division of Tektest, Inc.
Conduct Research Top
-
Highly Conductive Insulation for Large, High-Speed Machines
to produce the high rotational speed and to deliver greater power output. A disadvantage of increased frequency is greater loss density, from both higher losses and smaller heat rejection surfaces, which ultimately leads to higher operational temperatures that can cause machinery life degradation
-
Low Global Warming Potential Refrigerants A New Option for Environmental Test Chambers That Helps Combat Climate Change
simulation test chambers to enable. optimum performance. However, it has been determined that they have a high global warming. potential, and domestic and international regulations such as the United States American Innovation. and Manufacturing Act, European Union Regulation No. 517/2014
-
Infrared Reliability Applications
the reliability of today's refineries. IR makes a lot of predictive/preventative maintenance (PdM) tasks easer than current methods. IR has eliminated the need for long, drawn out testing procedures to find trouble spots in many areas. Using IR provides savings on time and manpower which in turn
-
Tin Vs. Bare
There seems to have always been differences of opinion when it comes to certain topics, be it politics, sports and even which drive-through has the best coffee. Another age old argument that we face as a high-end data cable producer is whether or not a data grade copper conductor should be plated
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
with standard DEP. Four system designs with rectangular and circular. mixing chambers were fabricated in PDMS. Mixing tests were conducted for flow rates. from 0.005 to 1 mL/h subject to an alternating current signal range of 0-300 V at. 100-600 kHz. When the time scales of the bulk fluid motion and the DEP
More Information Top
-
CR4 - Thread: degausing
The system worked quite well, and some 45 years ago, I used some of that highly flexible multicore cable, removing the sheath to obtain individual cores as high - current test leads in a Test Laboratory.
-
AMF vacuum arcs at large contact separation
Thc high current breaking tests led to a remarkable conditioning effect of thc contacts; during the first series of tests, thc hi-speed movies show a bright, central column in the center of the discharge (Fig. 6, upper photograph).
-
http://www.nxp.com/documents/user_manual/UM10709.pdf
These jumpers are used to merge the LED[0:2] outputs together for driving higher LED current for test only.
-
Experimental tests regarding the functionality of a DC to DC Boost Converter
Tests at higher currents led to current spikes of 100A .
-
Keynote speech index
A built-in self- test high - current LED driver .
-
Design and test of the prototype high T/sub c/ current leads for the Large Hadron Collider orbit correctors
The heat leak through the high Tc lead will therefore be much greater than needed, in fact the lead could take much higher currents and the test lead can only be used tocheck the principles, not to prove the optimum.
-
Tonic Activation of NMDA Receptors Causes Spontaneous Burst Discharge of Rat Midbrain Dopamine Neurons In Vivo
The highest iontophoretic currents tested often led to the completedisappearanceof the extracellularspikefor kainate(6/12) and quisqualate (10/14).
-
Studies on a Novel Route to C/SiC
It was surprisingly observed that the high electric current ( test 2) led to a higher oxidation resistance (formation of a MgO-layer with a higher density); however a lower corrosion resistance was achieved (i.e. a higher infiltration depth) in comparison to …
Indicates content that may require registration and/or purchase.