Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: LINAK U.S. Inc.
Description: The TWINDRIVE® TD5 is a dual actuator especially developed for box spring beds where a high force is required. With a force of 7,000 N on both back and leg ends, the TD5 is the strongest dual actuator in the LINAK HOMELINE® portfolio. The TD5 Advanced is for more
- Motor Type: DC
- Actuation Type: Electrical
- Device Type: Rodless
-
Supplier: Festo Corporation
Description: Linear actuator with permanently attached motor With ball screw drive Optional: encoder, holding brake, and internal thread on the piston rod Two different spindle pitches for high force or high speed Suitable for simple applications in factory automation that in the past
- Supply Voltage: 24 volts
- Maximum Torque: 0 In-lbs
- Linear Stroke: 5.905515 inch
- Operating Temperature: 32 to 122 F
-
Description: Electric linear actuator for heavy duty applications Advantages: - Accurate path and position control - High force output - High speed operation - High load capacity - Easy installation - Low maintenance - Ideal for multi-axis applications Features: -
- Stroke or X-Axis Travel: 0.0393701 to 275.5907 inch
- Rated Speed: 196.850393700787 to 393.700787401575 in/sec
- Rated Force: 832.6592 to 3,372 lbs
- Motor Type: AC Servo, Stepper
-
-
Description: Linear Actuator with Trapezoidal Screw and piston rod for applications requiring exact positioning. Advantages: Accurate path and position control High force output Self-locking Excellent slow speed characteristics Easy installation Low maintenance Ideal for level regulation,
- Stroke or X-Axis Travel: 0.0393701 to 19.68505 inch
- Rated Speed: 3.93700787401575 in/sec
- Motor Type: AC Servo, Stepper
- Material: Aluminum
-
Supplier: Precision Engine Controls Corp.
Description: Precision's all-electric HFG2.0 gas valve is specifically designed for high-temperature, hazardous applications providing precise control for main and pilot, dry-low emissions (DLE) applications on 1MW-30MW industrial gas turbine engines. The HFG2.0 valve has Natural gas flow rates of
- Media: Gas
-
Supplier: Ewellix
Description: IP54S level, CASM electric cylinders can also be used long term even under adverse conditions. The low backlash design provides positioning precision of up to ± 0,01 mm. Together with various screws for different speeds and forces, CASM electric cylinders are the optimum
- Stroke or X-Axis Travel: 31.49608 inch
- Rated Speed: 42.0078740157481 in/sec
- Rated Force: 1,213.92 lbs
- Motor Type: AC Servo
-
Supplier: EDrive Actuators, Inc.
Description: The Tac ET™ ball screw linear actuator series was developed to provide a high quality, rugged and durable linear actuator for lower force applications. Using an aluminum body with steel components, chrome plated heavy wall steel piston, and steel / bronze anti-rotation,
- Stroke or X-Axis Travel: 6 to 12 inch
- Rated Speed: 10 to 33 in/sec
- Rated Force: 200 to 300 lbs
- Material: Aluminum
-
Supplier: Johnson Electric North America, Inc.
Description: The actuator's high linear force provides reliable operation in all environmental conditions. This range of actuators is custom engineered to meet the force and integration requirements of the customer’s application. The pdf product datasheet provides performance
- Operating Temperature: -40 to 248 F
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: 1750mm/s Working temperature: -15?~+60?[Feature Advantages] 6063-T6 aluminum semi-enclosed design Compression resistance is 1.5-2 times that of ordinary aluminum Double track structure - the stability is improved by more than 50%, the force is more even, and the side-hanging performance is
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Z-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 68.8976377952756 in/sec
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: 500mm/s Work Temperature -15? ~ +60?[Feature Advantages] 6063-T6 aluminum semi-enclosed design, Compression resistance is 1.5-2 times that of ordinary aluminum, Double track structure - the stability is improved by more than 50%, the force is more even, and the side-hanging performance is
- Stroke or X-Axis Travel: 1.968505 to 41.338605 inch
- Y-Axis Travel: 1.968505 to 41.338605 inch
- Z-Axis Travel: 1.968505 to 41.338605 inch
- Rated Speed: 9.84251968503938 to 39.3700787401575 in/sec
-
Supplier: PI (Physik Instrumente) L.P.
Description: Force Control with High Sensitivity Closed Loop Force Control at the Gripper Jaws Blocking Force = 4N Unloaded Travel = 500µm Force sensitivity = 0.01N Response time = 10msec Mass <20g
- Gripping Force: 4 N
- Stroke: 0.5 mm
- Number of Grips: 2
- Actuation: Electric
-
Supplier: Precision Engine Controls Corp.
Description: latest, patented, valve actuator technology coupled with a contamination resistant, NACE compliant, high flow valve. The PECC high force actuator is the heart of the system. This patented precision actuator positions the valve within ±0.001 inches and can
- Media: Gas
-
Supplier: Portescap
Description: 20DBM-L Linear Actuator Stepper Motor 20DBM-L The 20DBM-L high resolution non captive stepper linear actuators are tailored for demanding applications that need smaller move increments and finer positioning. With 7.5 deg step angle, these high power linear
- Stroke or X-Axis Travel: 1.968505 inch
- Motor Voltage: 12 volts
- Device Type: Rod Type
- Motor Type: Stepper
-
Description: electro-hydraulic, with manual and automated adjustment, sensitive adjustment, a high shut-off force, and variable flow characteristics (linear or equal percentage). Electro-hydraulic actuator with automatic power failure reset protection, 0-10V or 4-20mA input signal, and valve
- Valve Type: Control Valves, Directional Valves
- Actuation: Electric
- Primary Material: Stainless Steel, Steel
- Media: Steam, Water
-
Supplier: SAE International
Description: style. The systematic actuation of the electric motor of an EPS makes it possible to specifically increment the intensity of the response. In this context, the road-sided induced forces of the tie rod and the steering rack force provide all the information for the steering
-
Supplier: ETEL S.A.
Description: The RTMB+ family offers high-precision rotary indexing tables in two different diameters, active lengths and windings per size. Our direct-drive TMB+ torque motors provide exceptional performance in applications that require high repeatability and short indexing times. By integrating
- Work Table Diameter: 12.598432 to 12.84646363 inch
- Thru Hole Diameter: 3.149608 inch
- Maximum Axial load: 1,124 lbs
- Table Rotation Speed: 146 to 328 rpm
-
Supplier: Newport MKS
Description: Precision Actuators The quality of actuators has a critical impact on the overall motion performance of a hexapod. Drawing on over 55 years of Newport's expertise in actuators, the top plate of HXP hexapods is driven by 6 industry-proven, high-performance actuators
- Number of Axes: 6 #
- Load Capacity: 20.39002267573696 kg
- X-axis Travel: 27.5 mm
- Y-axis Travel: 25 mm
-
Supplier: Newport MKS
Description: Precision Actuators The quality of actuators has a critical impact on the overall motion performance of a hexapod. Drawing on over 55 years of Newport's expertise in actuators, the top plate of HXP hexapods is driven by 6 industry-proven, high-performance actuators
- Number of Axes: 6 #
- Load Capacity: 5.09750566893424 kg
- X-axis Travel: 17.000000000000004 mm
- Y-axis Travel: 15 mm
-
Supplier: Newport MKS
Description: Precision Actuators The quality of actuators has a critical impact on the overall motion performance of a hexapod. Drawing on over 55 years of Newport's expertise in actuators, the top plate of HXP hexapods is driven by 6 industry-proven, high-performance actuators
- Number of Axes: 6 #
- Load Capacity: 6.117006802721088 kg
- X-axis Travel: 27.5 mm
- Y-axis Travel: 25 mm
-
Supplier: Tolomatic
Description: The IMA ingetrated motor rod-style electric actuator combines a servo motor with a proven electromechanical actuator design in a compact durable package. The IMA integrated actuator provides high force (up to 2000 lbs) with reliable, affordable power. Its
- Stroke or X-Axis Travel: 6 to 18 inch
- Rated Speed: 11.5 in/sec
- Rated Force: 3,395 lbs
- Motor Voltage: 230 to 460 volts
-
Supplier: Tolomatic
Description: The IMA ingetrated motor rod-style electric actuator combines a servo motor with a proven electromechanical actuator design in a compact durable package. The IMA integrated actuator provides high force (up to 2000 lbs) with reliable, affordable power. Its
- Stroke or X-Axis Travel: 3 to 18 inch
- Rated Speed: 13 in/sec
- Rated Force: 6,564 lbs
- Motor Voltage: 230 to 460 volts
-
Supplier: Tolomatic
Description: The IMA ingetrated motor rod-style electric actuator combines a servo motor with a proven electromechanical actuator design in a compact durable package. The IMA integrated actuator provides high force (up to 2000 lbs) with reliable, affordable power. Its
- Stroke or X-Axis Travel: 6 to 18 inch
- Rated Speed: 15.7 in/sec
- Rated Force: 7,476 lbs
- Motor Voltage: 230 to 460 volts
-
Supplier: MotiCont
Description: Linear DC Motors, Voice Coil Motors (VCM) or Voice Coil Actuators (VCA) are the simplest type of electric motors. These motors consist of two separate parts; the magnetic housing and the coil. This type of motor is supplied with internal linear bearings and shaft. Applying a voltage
- Peak Force (FP): 0.3125 to 58 lbs
- Linear Stroke: 0.125 to 5.25 inch
- Device Type: Linear Actuator
-
Supplier: Johnson Electric North America, Inc.
Description: Johnson Electric’s extensive platform of tubular solenoids provides high force for short stroke applications and is ideal for applications that require long life and high reliability. The STA technology is constructed with a low friction system bobbin which ensures life
- Maximum Stroke: 17.78 mm
- Holding Force: 13.34 N
- Construction: Push / Pull
-
Supplier: Portescap
Description: integrated leadscrew design, this is a cost effective solution for linear actuator with high precision. Product Highlights Mini Linear Stepper motor (Nema 8) External version (Nut provided) Up to 1.5 micron/step Holding linear force 45N Bipolar (4 lead wires) Applications Dosing
- Step Angle: 1.8 degrees
- Operating Temperature: -4 to 122 F
-
Supplier: SG Transmission
Description: Brake Engagement High Braking Torque High Operating Speeds Precision Holding Low Inertias Horizontal and Vertical Mounting Optional Voltages Water Resistant Versions Available
- Torque Rating: 0.294985250737463 to 18.4365781710914 Ft-lbs
- Power: 0.00804132230941692 to 0.134022038490282 HP
- Operating Voltage: 12 to 24 volts
- Bore Diameter: 0.2362206 to 1.2598432 inch
-
Supplier: Stearns®
Description: Features & Benefits Style SCEB, Class S3 Spring-Set Brake is end shaft mounted with base Released when voltage is applied Stearns Style SCEB, Class S3 Brake is a high torque, low inertia, electromagnetic brake for steel mill screwdowns, and similar equipment. The basic design of this brake
- Torque Rating: 450 to 12,000 Ft-lbs
- Speed: 3,600 rpm
- Operating Voltage: 230 volts
- Bore Diameter: 5.5 inch
-
Supplier: Portescap
Description: fixed element, be it the motor or the leadscrew. It provides high-performance, precision, and customization, making it an excellent choice for applications ranging from automation to robotics, where specific movement patterns and distances are critical. Product Highlights Linear Stepper
- Step Angle: 1.8 degrees
- Operating Temperature: -4 to 122 F
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: The M-Series Tiny-Clutches combine the high torque capacity of a spring clutch with the convenience and control of a conventional electric clutch. Based on a standard wrap spring clutch, with the added feature of an electromagnetic coil that actuates it, these clutches consumes a mere
- Torque Rating: 4.16666666666667 Ft-lbs
- Rotational Speed: 1,200 rpm
- Operating Voltage: 6 to 90 volts
- Bore Diameter: 0.4375 to 0.5 inch
-
Supplier: Force Control Industries, Inc.
Description: away causing constant adjustment and frequent replacement of discs, pads, or shoes. “Oil Shear Technology,” perfected over 50 years by Force Control Industries, provides the brake with up to 10 times the normal life of dry friction units with minimal maintenance and “No Adjustment – Ever”.
- Torque Rating: 6 to 1,250 Ft-lbs
- Operating Voltage: 115 to 230 volts
- Bore Diameter: 0.625 to 3.625 inch
- Diameter: 20.1 inch
-
Supplier: Win Source Electronics
Description: Manufacturer: Hirose Electric Co Ltd Win Source Part Number: 802675-FH26W-25S-0.3SHW(60) Packaging: Reel Number of Positions: 25 Pitch: 0.012" (0.30mm) Mounting Style: Surface Mount, Right Angle Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Contact
- Voltage Rating: 30 volts
- Current Rating: 0.2 amps
-
Supplier: Haskel International LLC
Description: the Electric Servo Drive Unlike Haskel hydraulic and pneumatic driven gas boosters, Q-Drive is powered by an electric servo drive motor. The motor’s rotation creates linear actuation, providing greater process control and high-precision movement. The combination of two proven
- Inlet / Suction Pressure: 75 to 6,600 psi
- Discharge / Operating Pressure: 1,100 to 6,000 psi
- Flow Capacity: 20 to 32 SCFM
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
-
Supplier: Win Source Electronics
Description: Manufacturer: Hirose Electric Co Ltd Win Source Part Number: 802581-FH34S-8S-0.5SH(50) Packaging: Reel Number of Positions: 8 Pitch: 0.020" (0.50mm) Mounting Style: Surface Mount, Right Angle Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Contact
- Voltage Rating: 50 volts
- Current Rating: 0.5 amps
-
Supplier: Win Source Electronics
Description: Manufacturer: Hirose Electric Co Ltd Win Source Part Number: 1038777-FH34SRJ-10S-0.5SH(50) Packaging: Reel - TR Number of Positions: 10 Pitch: 0.020" (0.50mm) Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Voltage Rating: 50V Current Rating: 0.5A Height
- Voltage Rating: 50 volts
- Current Rating: 0.5 amps
-
Supplier: Win Source Electronics
Description: Manufacturer: Hirose Electric Co Ltd Win Source Part Number: 759468-FH12-8S-0.5SH(55) Packaging: Reel Number of Positions: 8 Pitch: 0.020" (0.50mm) Mounting Style: SMT, Right Angle Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Gold Contact Material: Phosphor
- Voltage Rating: 50 volts
- Current Rating: 0.5 amps
Find Suppliers by Category Top
Featured Products Top
-
design, develop, and manufacture a high quality electric actuator at a competitive price, while maintaining on-time delivery. ICI’s product line consists of electric actuators with torques ranging from 100 lb-in output torque through 27,300 lb-in output torque, as well as offering an array of controls for ordinary on/off controls, to sophisticated process control applications. (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
actuator manufacturer is to design, develop, and manufacture a high quality electric actuator at a competitive price, while maintaining on-time delivery. ICI’s product line consists of electric actuators with torques ranging from 100 lb-in output torque through 27,300 lb-in output torque, as well as offering an array of controls for ordinary on/off controls, to sophisticated process control applications. (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Two series of electric actuators from 150 to over 30,000 inch-pounds of torque provide a solid foundation for all your electrically actuated valve requirements. Specialized needs are easily addressed by combining the DynaQuip Control's actuators with any of the many electric actuator (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
to design, develop, and manufacture a high quality electric actuator at a competitive price, while maintaining on-time delivery. ICI’s product line consists of electric actuators with torques ranging from 100 lb-in output torque through 27,300 lb-in output torque, as well as offering an array of controls for ordinary on/off controls, to sophisticated process control applications. (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
The easyE® line of electric linear actuators features four models— easyE-25, easyE-35, easyE-50, and easyE-60—with outer diameters of 25, 35, 50, and 60mm, respectively. This slim, in-line design, achieved through a linear layout of motor, gear, and spindle, ensures seamless (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
Underwater easyE®datasheet Underwater easyE® actuator The Underwater easyE® actuator is our new extreme condition electric actuator. It has been (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
quality using American made products. Indelac's main goal as an electric actuator manufacturer is to design, develop, and manufacture a high quality electric actuator at a competitive price, while maintaining on-time delivery. ICI’s product line consists of electric actuators with torques (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
is to design, develop, and manufacture a high quality electric actuator at a competitive price, while maintaining on-time delivery. ICI’s product line consists of electric actuators with torques ranging from 100 lb-in output torque through 27,300 lb-in output torque, as well as offering an array of controls for ordinary on/off controls, to sophisticated process control applications. (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
. Indelac's main goal as an electric actuator manufacturer is to design, develop, and manufacture a high quality electric actuator at a competitive price, while maintaining on-time delivery. ICI’s product line consists of electric actuators with torques ranging from 100 lb-in output torque through (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
electric actuator manufacturer is to design, develop, and manufacture a high quality electric actuator at a competitive price, while maintaining on-time delivery. ICI’s product line consists of electric actuators with torques ranging from 100 lb-in output torque through 27,300 lb-in output (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc.
Conduct Research Top
-
Piezo Motors: Principle of Operation for Engineers
is exerted on the stage, causing stage movement. The periodic nature of the driving force at frequencies much higher than the mechanical resonance of the stage allows continuous smooth motion for unlimited travel, while maintaining high resolution and positioning accuracy typical of piezoelectric
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
fully integrated systems. Although iDEP provided an excellent solution to the complex. fabrication required by traditional DEP devices, it is difficult. to use for biological fluids. The high electric field. intensity used by iDEP produces undesirable results, such. as joule heating, bubble formation
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
at high speeds. When a product needs to be released or diverted, it is a linear or rotary solenoid that controls these fast-paced movements. Johnson Electric solenoids can provide up to 30 pounds of force even though they are very compact (only about 2 inches long) - making them useful in canneries
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
and the. other stream does not. We focus primarily on distributing. the beads across the outlet channel due to the DEP force. generated by gradients in the magnitude of the imposed. electric field. We also show that the secondary flow generated. by the bead motions can be used to mix the two fluid. streams
More Information Top
-
Design and Control Considerations for High-Performance Series Elastic Actuators
serve as a performance benchmark for other fixed-range-of- motion, passively cooled, high force electric actuators .
-
A new prismatic series elastic actuator with compact size and high performance
…control of SEAs, 3) achievement of leading experimental results in the field of electric SEA performance (94 W/kg, 77% mechanical efficiency) which we believe may serve as a performance benchmark for other fixed-range-of-motion, passively cooled, high force electric actuators .
-
Tolomatic IMA Actuators With Food-Grade White Epoxy Coating Designed For High-Force Food And Beverage Applications
"Many applications within the food and beverage industry require high - force electric actuators that can withstand the rigors of sanitary washdown," said Aaron Dietrich, marketing manager, Tolomatic. " .
-
Tolomatic IMA Actuators With Food-Grade White Epoxy Coating Designed For High-Force Food And Beverage Applications
"Many applications within the food and beverage industry require high - force electric actuators that can withstand the rigors of sanitary washdown," said Aaron Dietrich, marketing manager, Tolomatic. " .
-
Role of Seismic Testing Facilities in Performance-Based Earthquake Engineering
The majority of users consider that combinations of hydraulic and electric actuators combining high force capacity with displacement precision in higher frequency bandwidth may lead to an increase of performance and versatility in testing.
-
Operation principle and design of a differential magnetic shape memory actuator
There are a wide range of potential applications of the electric actuators in high force positing systems, such as robotics, automated manufacturing, flight or naval control actuators, appliances, pump drives and so forth.
-
Operation principle and control method of a linear motor made by magnetically controlled shape memory alloy
There are a wide range of potential applications of the electric actuators in high force positioning systems,such as robotics, automated manufacturing, flight or naval control actuators, appliances,pump drives, and so forth.
-
A novel inchworm type linear magnetostrictive motor
There are a wide range of potential applications of the electric actuators in high force positing systems, such as robotics, automated manufacturing, flight or naval control surface actuators, appliances, pump drives. and so forth.
-
Grandstand Simulator for Dynamic Human-Structure Interaction Experiments
In terms of performance, manufacturers have recently taken advantage of the availability of cheap rare earth magnets to produce a range of relatively high - force electric linear actuators , which are beginning to rival servo- hydraulic actuators at the low end of their…
-
Subject Index
Lister, Eugene C., T-IA 73 Jan/Feb 105-111 (2E12) Distribution systems; cf. Commercial power systems: Industrial power systems Domestic appliances actuators; linear high - force actuator that converts electric energy to heat which in turn produces mechanical motion.
Indicates content that may require registration and/or purchase.