Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: HEATERS, INDUCTION, HIGH FREQUENCY, VACUUM TUBE TYPE
-
Supplier: Accuris
Description: HEATERS, INDUCTION, HIGH FREQUENCY; MOTOR GENERATOR TYPE
-
Supplier: Inductotherm Group
Description: batch process applications. These applications include: paint coating operations, austenitizing and tempering of small diameter tube, and individual component induction hardening. The Thermatool™ Mpower™ high frequency power supply is a new product designed to be used in heating
- Heating Capacity: 300 kW
- Output Power: 300 kW
- Output Frequency: 80 to 300 kHz
- Features: Annealing / Heat Treating
-
-
Supplier: EFD Induction a.s.
Description: Incorporating the very latest advances in induction technology, the Sinac range offers unrivaled reliability and application flexibility. To learn more about Sinac 25 SH please contact your nearest EFD Induction office
- Heater Type: Induction Heater
-
Supplier: Terra Universal, Inc.
Description: 104, or 170kHz frequencies, according to a predetermined sequence, in a single process tank Self-diagnostic circuits indicate status of the ultrasonic generator Process tanks are constructed from 316L stainless steel for noncontaminating, chemical-resistant performance These versatile
- Wash Tank Capacity: 2.5 gallons
- Internal Length: 10 inch
- Internal Width: 8 inch
- Internal Depth / Height: 8 inch
-
Supplier: Critical Velocity Enterprises, LLC
Description: operates in the same way as the SPD-2115B-E controller but due to the high frequency switching, there is no audible PWM noise. The higher frequency also allows for smoother current in the motor and a higher system efficiency. Automatic Soft-Start is available on P/N SPD-328-S.
- Maximum Output Voltage: 6 to 30 volts
- Rated Power: 840.0000000000009 watts
- Continuous Output Current: 28 amps
- Supply Voltage (DC): 6 to 30 volts
-
Supplier: Ambrell Induction Heating Solutions
Description: EKOHEAT induction heating systems for 50-150 kHz range provide reliable and repeatable solutions for high-speed heating of smaller parts where the part geometry or the coil size requires high frequency for efficient heating. Among many typical applications are heat treating of
- Heating Capacity: 10 kW
- AC Voltage Required: 360 to 520 volts
- Output Power: 10 kW
- Output Current: 35 amps
-
Supplier: Ambrell Induction Heating Solutions
Description: EKOHEAT induction heating systems for 50-150 kHz range provide reliable and repeatable solutions for high-speed heating of smaller parts where the part geometry or the coil size requires high frequency for efficient heating. Among many typical applications are heat treating of
- Heating Capacity: 135 kW
- AC Voltage Required: 360 to 520 volts
- Output Power: 135 kW
- Maximum Air Temperature: 115 F
-
Supplier: SKF/North America
Description: A portable bearing heater weighing only 4,5 kg (10 lb) The SKF bearing heater TMBH 1 is a portable lightweight heater for heating bearings with an inner diameter ranging from 20 to 100 mm (0.8 to 4 in) and a maximum corresponding weight of 4,5 kg (10 lb). The heater uses
- Minimum Bearing ID: 0.787402 to 3.93701 inch
- Temperature Range: 32 to 392 F
- Type: Other
- Form Factor: Portable
-
Supplier: Mar Cor Purification
Description: frequency drive Built in electric heater Sanitization Break Tank (100 US gallons) Fast installation and start-up Modulating valves allow user to dial in required flowrates within production range Self-adjusting reject flows allow for water savings in high recovery mode
- Maximum Liquid Flow: 2.5 to 20 GPM
- Application / Industry: Biopharmaceutical, Semiconductor Processing
- Configuration: System
- Features: Water
-
Supplier: Cole-Parmer
Description: • High-frequency 40 kHz sound waves provide greater cleaning power and increased reliability • Sweep frequency provides uniform cleaning by creating overlapping sound waves • Can also be used for cell separation, sample preparation and degassing of liquids
. Evolution of EV Charging Early EV charging was slow and cumbersome, often requiring hours to recharge a vehicle. The introduction of high-frequency, switch-mode chargers by companies like Delta-Q Technologies in the (read more)
Browse Industrial Heaters Datasheets for STEGO
voltage potentials up to 1414VAC (4000V peak-to-peak). These high potential voltages are typically found in – but are not limited to – industrial applications such as battery measurement and monitoring applications, induction heaters, electric-motor drive controllers, and other high voltage (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation
high voltage and frequency. Typically 12 VDC to 115 VAC, 400 Hz Transformer based Load dependent Used to drive Quantaflex Electroluminescent Backlighting Quantaflex Printed Electronics stocks many standard DC to AC Inverters, in various sizes, that can be (read more)
Browse Sensor Chips Datasheets for Quantaflex Printed Electronics Inc.
DC/AC Inverters An electronic component used to transform Direct Current into Alternating Current, at a high voltage and frequency. Typically 12 VDC to 115 VAC, 400 Hz Transformer based (read more)
Browse DC-AC Inverters Datasheets for Quantaflex Printed Electronics Inc.
configurations for forced air heaters, heat pumps, condensers, cooling units, evaporators, chillers, electronics cooling, air handling and other applications. Rosenberg’s simple Modbus interface allows multiple networked fans to operate separately and at variable speeds to better balance (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
“starvation” High frequency pressure waves Incomplete filling of pump chambers Uneven flow and pressure Pump friction and overheating Pump damage and premature failure Accumulator As (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc.
Conduct Research Top
-
Heating Biodiesel
characteristics and was causing the elements to fail at an unacceptable high frequency rate. Because of this, production was down often and the company was unable to meet their obligations with their customers.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/44894/40387189-MIT.pdf?sequence=2
The high frequency heaters located closer to mold surface.
-
Enhancement of Well Productivity Using a Technique of High-Frequency Induction Treatment
Increasing of oil wells production with using of induction high frequency heaters ».
-
Dieless drawing of stainless steel tubes
High frequency heater .
-
A Multi Purpose Zone Melting Apparatus
As a result of this construction, various types of heating elements can be used (for example, resistance or high frequency heaters ), different positionings are possible, and working conditions can be adapted to various specifications.
-
Modification of the electron density profile near the upper hybrid layer during radio wave heating of the ionosphere
These investigations were for an underdense plasma in which the high frequency heater wave amplitude grew convectively in narrow filaments as it propagated in the inhomogeneous plasma.
-
Research report of the Stockmeyer‐Stiftung
… evaluated by testers throughout positively - the sterilized baby milk of trade smelled more intensively after cooked milk, and also the baby milk used for comparison of goat's milk smelled more intensively heuartig and "after goat" as samples of the high frequency heater .
-
Effect of viscosity on microstructure characteristic in rheological behaviour of wrought aluminium alloys by compression and stirring process
The specimens were heated indirectly by a 50 kW high frequency heater .
-
Phase reaction and diffusion path of the SiC/Ti system
bonding was done in vacuum below 1.33 mPa, using a high frequency heater equipped with a graphite tube.
-
Dictionary of Nutrition and Food Technology
Trade name (Radyne Ltd.) for high frequency heater .
-
ZCP1997HT711
Higher frequency heaters can heat thinner and thinner materials with smaller and smaller particles.
Indicates content that may require registration and/or purchase.