Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: HEATERS, INDUCTION, HIGH FREQUENCY; MOTOR GENERATOR TYPE
-
Supplier: GE Power Conversion
Description: high degree of safety factor during the starting cycle. Inverter duty The Quantum LMV is designed for variable frequency drive (VFD) applications and strictly adheres to NEMA MG1 part 31 and IEEE-522 Large AC Motors Meets API 541 4th edition and API 547 for Petroleum and
- Other Output Power: 200 to 800 HP
- Shaft Speed: 1,200 to 3,600 rpm
- AC Voltage & Frequency: 460 / 480V 60 Hz
- Motor Shape: Cylindrical Body
-
Supplier: H2W Technologies
Description: AC Linear Induction are used for high speed motion applications that do not require any positioning. The motors require 3 phase AC power. The speed can be adjusted by varying the input frequency. The aluminum and steel reaction plates must be supplied by the customer. A
- Rated Continuous Thrust Force: 10.1 lbs
- Peak Force: 10.1 lbs
- Continuous Current (AC or DC): 2.2 amps
- Linear Motor Type: AC Induction or Traction Design
-
-
Description: performance, adjustable speed AC motor drives. This book aims to explore new areas of induction motor control based on artificial intelligence (AI) techniques in order to make the controller less sensitive to parameter changes. Selected AI techniques are applied for different
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: Features Integrating the safe torque off (STO) function. Compatible with the mainstream fieldbus of 1 MB to 100MB. Integrating torque control, speed control, and position control. Implementing the driving control over asynchronous. induction motors and permanent-magnet synchronous
- Product: Inverter Drive
- Features: Other
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: Goodrive300 inverters are high performance open loop vector inverters for controlling asynchronous AC induction motors and permanent magnet synchronous motors. Applying the most advanced sensorless vector control which keeps pace with the leading international level and
- Maximum Output Voltage: 10 volts
- Rated Power: 1,500 to 630,000.0000000003 watts
- Supply Voltage (AC): 380 to 690 volts
- Operating Temperature: -10 to 50 C
-
Supplier: SMS Elotherm North America
Description: control. ELOWELD PERFECT THROUGH: high degree of reliability high efficiency little maintenance required reliability of operation modular design compact dimensions AN ALL-AROUND ANSWER FOR TUBES Induction and conduction heating of tubes are keys to increase productivity and
- Process Capability: Welding Equipment
-
Supplier: Inductotherm Group
Description: IROSS™ Line Frequency Systems contain flux concentrators that utilize patented technology for yielding superior temperature uniformity. These units are used in a wide variety of industries, including: Automotive, Off-Road, Construction and Electric Motor. IROSS™ Line Frequency
- Maximum Operating Temperature: 120 to 1,600 F
- Maximum Operating (Sheath) Temperature: 120 to 1,600 F
- Applications: Annealing / Heat Treating
- Features: Electric
-
Supplier: Delta Electronics (Americas)
Description: The VFD-C2000 series is a high-level field oriented control AC motor drive with a high-performance variable-frequency technology, FOC control. It features versatile driving controls, modular design, wide variety of applications, easy maintenance, low malfunction rate,
- Number of Axes / Motors: 4
- Maximum Output Voltage: 0 to 690 volts
- Rated Power: 746.145940820405 to 626,762.5902891402 watts
- Continuous Output Current: 2.1 to 675 amps
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: Goodrive310 Series inverters are high performance open loop vector inverters for controlling asynchronous AC induction motors and permanent magnet synchronous motors. Applying the most advanced sensor less vector control technology which keeps pace with the leading
- Maximum Output Voltage: 10 volts
- Supply Voltage (AC): 200 to 600 volts
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Richardson RFPD
Description: Metallized Polypropylene Film Capacitors for Switching Circuits|•Switching capacitor for industrial controls|•Motor speed control|•SMPS|•High end audio|•Resonant circuits|•Induction heaters|•High frequency electronic ballasts
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: Optional Bluetooth Hand-Off-Auto (HOA) Keypad with LCD display and tactile buttons Compatible with all major network communication protocols HVAC Applications Fans Cooling Towers Pumps Multiplex Pumping HVAC-Specific Application Software Damper Control Emergency Override Motor Preheat
- Rated Power: 111,921.89112306076 watts
- Continuous Output Current: 180 amps
- Supply Voltage (AC): 200 to 480 volts
- Operating Temperature: -10 to 50 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: Optional Bluetooth Hand-Off-Auto (HOA) Keypad with LCD display and tactile buttons Compatible with all major network communication protocols HVAC Applications Fans Cooling Towers Pumps Multiplex Pumping HVAC-Specific Application Software Damper Control Emergency Override Motor Preheat
- Rated Power: 29,845.8376328162 watts
- Continuous Output Current: 114 amps
- Supply Voltage (AC): 200 to 480 volts
- Operating Temperature: -10 to 50 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: Optional Bluetooth Hand-Off-Auto (HOA) Keypad with LCD display and tactile buttons Compatible with all major network communication protocols HVAC Applications Fans Cooling Towers Pumps Multiplex Pumping HVAC-Specific Application Software Damper Control Emergency Override Motor Preheat
- Rated Power: 3,730.729704102025 watts
- Continuous Output Current: 16.7 amps
- Supply Voltage (AC): 200 to 480 volts
- Operating Temperature: -10 to 50 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: Optional Bluetooth Hand-Off-Auto (HOA) Keypad with LCD display and tactile buttons Compatible with all major network communication protocols HVAC Applications Fans Cooling Towers Pumps Multiplex Pumping HVAC-Specific Application Software Damper Control Emergency Override Motor Preheat
- Rated Power: 14,922.9188164081 watts
- Continuous Output Current: 59.4 amps
- Supply Voltage (AC): 200 to 480 volts
- Operating Temperature: -10 to 50 C
-
Supplier: Infineon Technologies AG
Description: power Applications 48 V intermediate bus converter (IBC) General purpose motor drive - variating frequency and voltage Offline UPS - high frequency transformers Refrigerators and freezers Smart induction cooktop – precise and efficient heating control
- Output Power: 27 watts
- Operating Temperature: -40 to 129 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: Correction (PFC) and lighting PWM support Brushless Direct Current (BLDC), Permanent Magnet Synchronous Motor (PMSM), AC Induction Motor (ACIM), Switched Reluctance Motor (SRM) Programmable Fault inputs Flexible trigger configurations for Analog-to-Digital conversion
- Pin Count: 64
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 150 C
-
Supplier: Allied Electronics, Inc.
Description: Axial Leaded Termination, +⁄- 10% Tolerance, Capacitors Switching capacitor for industrial controls Motor speed control SMPS High end audio Resonant circuits Induction heaters High frequency electronic ballasts Temperature Range: –40°C to +85°C Working Voltage: 250
-
Supplier: Allied Electronics, Inc.
Description: Axial Leaded Termination, +⁄- 10% Tolerance, Capacitors Switching capacitor for industrial controls Motor speed control SMPS High end audio Resonant circuits Induction heaters High frequency electronic ballasts Temperature Range: –40°C to +85°C Working Voltage: 250
-
Supplier: Allied Electronics, Inc.
Description: Axial Leaded Termination, +⁄- 10% Tolerance, Capacitors Switching capacitor for industrial controls Motor speed control SMPS High end audio Resonant circuits Induction heaters High frequency electronic ballasts Temperature Range: –40°C to +85°C Working Voltage: 250
-
Supplier: Allied Electronics, Inc.
Description: Axial Leaded Termination, +⁄- 10% Tolerance, Capacitors Switching capacitor for industrial controls Motor speed control SMPS High end audio Resonant circuits Induction heaters High frequency electronic ballasts Temperature Range: –40°C to +85°C Working Voltage: 250
-
Supplier: Wolong Electric Industrial Motors
Description: for variable frequency drive (VFD) applications and strictly adheres to NEMA MG1 part 31 and IEEE-522 Large AC Motors Meets API 541 4th edition and API 547 for Petroleum and Chemical Applications Total electrical/mechanical run out levels meet stringent API standards, which translates
- Other Output Power: 900 to 2,000 HP
- Shaft Speed: 1,800 to 3,600 rpm
- NEMA Frame Size: 7,010 to 7,011 #
- Operating Temperature: -40 to 104 F
-
Supplier: Schneider Electric, Automation & Control
Description: Fast, simple mounting together with TeSys GV7-R circuit breaker for motor starter solution Safety of operation. TeSys F AC3 range: For motor applications up to 450 kW / 400V Control of all types of motors in normal or severe service conditions TeSys F AC1 range: For resistive
- Continuous Current: 200 amps
- Thermal Current: 200 amps
- Number of Poles: 4
- Operating Temperature: 23 to 131 F
-
Supplier: Infineon Technologies AG
Description: Infineon's latest 5th generation fixed frequency CoolSET™ offers high performance and integration of latest generation of 800V CoolMOS™ P7 superjunction MOSFETs in DSO-12 package. Summary of Features 125kHz maximum switching frequency with 800V integrated MOSFET Power delivery
- Output Power: 15.000000000000002 watts
- Operating Temperature: -40 to 129 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: Goodrive35 close loop vector inverters can drive induction motors and permanent magnet synchronous motors. It is mainly used in the applications which need spindle positioning, simple servo and high performance control for accurate speed control, starting and rapid speed
- Maximum Output Voltage: 660 volts
- Rated Power: 1,500 to 630,000.0000000003 watts
- Supply Voltage (AC): 380 to 660 volts
- Operating Temperature: -10 to 50 C
-
Supplier: Nidec Control Techniques
Description: motor operation. Availability Note: Please see the frame size/dimension table under the Specifications tab below for availability of specific frame sizes. Frame sizes marked with an asterisk indicate future availability. Quick and easy to install and configure Simple and easy to read
- Number of Axes / Motors: 1
- Rated Power: 246.22816047073368 watts
- Continuous Output Current: 1.7 amps
- Supply Voltage (AC): 200 to 240 volts
-
Supplier: Richardson RFPD
Description: at high frequency operation Direct mounting to heatsink (isolated package) Low junction-to-case thermal resistance Solderable terminals both for power and signal for easy PCB mounting Low profile RoHS compliant Applications Induction heating and welding Solar inverter EV
- Features: MOSFET, Other
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The TMR7616-C series current sensor IC operate on the principle of electromagnetic induction with high sensitivity, high signal-to-noise ratio tunneling magnetoresistance (TMR) sensors. With an internal conditioning circuit and electrical isolation between the
- Measuring Range: 20 to 65 amps
- Input Voltage: 3.3 to 5 volts
- Response Time: 0.8 µs
- Accuracy: 1 to 3 %FS
-
Transistors - 650 V, 60 A trench field-stop IGBT with full rated silicon diode -- NGW60T65M3DFP/A00QSupplier: Nexperia B.V.
Description: 5 μs. This hard-switching 650 V, 60 A IGBT is optimized for high-voltage, high-frequency industrial power inverter applications and servo motor drive applications. Applications Motor drives for industrial and consumer appliances Servo motors operating
- Transistor Grade / Operating Range: Industrial
- Features: Other
-
Transistors - 650 V, 75 A trench field-stop IGBT with full rated silicon diode -- NGW75T65M3DFP/A00QSupplier: Nexperia B.V.
Description: 5 μs. This hard-switching 650 V, 75 A IGBT is optimized for high-voltage, high-frequency industrial power inverter applications and servo motor drive applications. Applications Motor drives for industrial and consumer appliances Servo motors operating
- Transistor Grade / Operating Range: Industrial
- Features: Other
-
Supplier: Nexperia B.V.
Description: μs. This hard-switching 650 V, 30 A IGBT is optimized for high-voltage, high-frequency industrial power inverter applications and servo motor drive applications. Applications Motor drives for industrial and consumer appliances Servo motors operating
- Transistor Grade / Operating Range: Industrial
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: minimize the power losses, while maintaining excellent switching performance. This makes them ideal for high-frequency, and high-efficiency power-management applications like DC/DC converter, switch mode power supplies, induction heating and motor drives. 1200V
- V(BR)DSS: 1,200 volts
- IDSS: 80,000 milliamps
- TJ: 150 C
- MOSFET Operating Mode: Enhancement
-
Supplier: Hangzhou X-mag Inc.
Description: Compared to traditional core materials, nanocrystalline cores have higher magnetic properties and temperature stability, which can maintain stable performance in high temperature and high frequency environments. In addition, due to its excellent magnetic properties and extremely
- Core Material: Iron Powder
- Features: Other Core Shape
Find Suppliers by Category Top
Featured Products Top
-
In high-frequency and power electronics, efficient energy transfer and minimal losses are critical for ensuring reliable performance and reducing system inefficiencies. Engineers often face challenges in achieving optimal (read more)
Browse Motor Coils Datasheets for Essen Magnetics Pty Ltd -
Reliable High-Torque Motor for Efficient Grinding Wide (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Torrance, CA – July 2, 2025 – Oriental Motor USA is pleased to announce the launch of its new 750 W (1 HP) Brushless Motors and Gear Motors, optimized for use with inverters and variable frequency drives (VFDs). Engineered to meet the growing demand for high-efficiency motion control (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
Reliability with an MTBF of 28 Years Embedded Modbus RTU Communications Removable Terminal Block High Carrier Frequency (Low Motor Noise) Capability 0-400 Hz Output Frequency 120% Overload for 60 Seconds (ND) 150% Overload for 60 Seconds (HD (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
Compact Drive Solution for High-Frequency Applications The YHD-2014 ultrasonic DC motor is engineered for compact devices requiring stable vibration and efficient (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
shaft configuration, electrical performance, cooling, and installation. Yunhongda YHD-12526M12 AC induction motors deliver up to 460 W output power, wide operating voltage from 115–240 VAC, and stable torque performance for a broad range of OEM equipment. Optional (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Bodine Electric Company offers a wide variety of three phase AC motors and gearmotors designed to operate with variable frequency drives. The high voltage spikes inherent with the high-speed switching of PWM electronics demands a more robust insulation system in the motor. Bodine Electric (read more)
Browse AC Motors Datasheets for Bodine Electric Company -
4.5V and offers an operating frequency between 170Hz and 400Hz, ensuring versatility in different applications. The motor’s steel shaft provides durability, while the (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Yaskawa linear motors are directly coupled to the load, achieving high positioning accuracy and repeatability with smooth motion up to 5 m/s. All Yaskawa linear motors are plug-and-play compatible with the Sigma-7 and Sigma-5 SERVOPACKS for best-in-class performance. Second (read more)
Browse Linear Motors Datasheets for Yaskawa America, Inc. - Motion Division -
Synchronous motors are inherently constant-speed motors and they operate in absolute synchronism with line frequency. Hansen offers both Hysteresis and Permanent Magnet synchronous motors (PM Synchronous Motors) to meet your exact needs. The hysteresis design, Hansen's famous Genuine (read more)
Browse AC Motors Datasheets for ElectroCraft
Conduct Research Top
-
AN1162 - Sensorless Field Oriented Control (FOC) of an AC Induction Motor (ACIM)
AN1162 Sensorless Field Oriented Control (FOC) of an AC Induction Motor (ACIM) operate at a speed that is roughly proportional to the Author: Mihai Cheles input frequency. As you decrease the frequency of the Microchip Technology Inc. drive voltage, you also need to decrease the amplitude Co-Author
More Information Top
-
Universal Induction Motor Model With Low-to-High Frequency-Response Characteristics
[14] D. Schlegel, “Development of a high frequency induction motor model for reflected wave simulations,” in Masters Design Project.
-
Motor modeling for EMC simulation by 3-D electromagnetic field analysis
[27] R.R. Riehl and E.R. Filho, "A Simplified Method for Determining the High Frequency Induction Motor Equivalent Electrical Circuit Parameters to be Used in EMI Effect," ICEMS 2007 (2007) pp.1244- 1248.
-
High frequency modeling for cable and induction motor overvoltage studies in long cable drives
Among them, references [4,10,11] have successfully presented a high frequency induction motor model to calculate the over- voltage in long cable drives.
-
Induction motor high frequency model
A. Boglietti, P. Ferraris, M. Lazzari, F. Profumo, "About the design of very high frequency induction motors for spindle applications", IEEE-IASAnnual Meeting 92, Houston, USA, pp. 25-32.
-
Characteristics of phase shift control of PWM controlled thyristor rectifier in current source GTO inverter system for induction motor drive
… an improved current source GTO i n v e r t e r s y s t e m c a p a b l e o f producing sinusoidal inputs and outputs has been proposed for high frequency induction motor drives.
-
Lumped equivalent circuit model synthesis for a passive element with frequency-dependent and/or temperature-dependent characteristics for EMC simulation
A high frequency induction motor model is synthesized from frequency characteristics measured with an impedance analyzer.
-
Lumped equivalent model synthesis for a passive element with frequency-dependent and/or temperature-dependent characteristics for EMC simulation
A high frequency induction motor model is synthesized from frequency characteristics measured with an impedance analyzer.
-
Analysis and Modeling of Rotor Slot Enclosure Effects in High-Speed Induction Motors
REFERENCES [1] A. Boglietti, P. Ferraris, M. Lazzari, and F. Profumo, “About the design of very high frequency induction motors for spindle applications,” Elect. Mach.
-
An Ultrahigh-Speed, Low Power Electrical Drive System
[11] A. Boglietti, P. Ferraris, M. Lazzari, and F. Profumo, “About the design of very high frequency induction motors for spindle applications,” in Conf.
-
Effect of crosspath resistance between adjacent rotor bars on performance of inverter-fed high-speed induction motor
Kubota, and T. Fukao,“Steady state analysis of inverter- fed high frequency induction motor drives,”in Proc. Int.
Indicates content that may require registration and/or purchase.