Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Outdoor Noise Dose Meter PCE-428-EKIT incl. Outdoor Noise Level Meter Kit Class II sound level meter with octave filter or 1/3 octave filter for frequency analysis / USB interface / Datalogger / A, B, C, Z rating / Fast, slow and pulse analysis The outdoor
- Frequency Range: 20 to 12,500 Hz
- Sound Level Range: 25 to 136 dB re 20µPa
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
- Display: Digital Readouts
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QNS series of millimeter-wave noise sources cover the frequency range of 50 to 110 GHz in three waveguide bands with up to full standard wave-guide band coverage. They feature stable noise power output, high switching speed and relatively flat
- Minimum Frequency Range: 50,000 to 75,000 MHz
- Maximum Frequency Range: 75,000 to 110,000 MHz
- Device Type: Noise Source
- Form Factor: Waveguide Component
-
Supplier: ValueTronics International, Inc.
Description: The 1390B is a used Noise Generator from General Radio. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters.
- Generator Type: Noise, Signal
- Features: Noise Generator
-
-
Supplier: Hangzhou Crysound Electronics Co., Ltd.
Description: CRY2301 Noise sensor is a new type of noise test equipment independently developed by CRY Sound for industrial grade applications. It can realize real-time noise time domain and frequency domain analysis with real-time spectrum analysis software. The product complies with
- Frequency Range: 10 to 20,000 Hz
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
- Panel: Computer Interface
- Ports: Serial
-
Supplier: Laurel Electronics LLC
Description: Laureate™ 1/8 DIN Digital Panel Meters for dual-channel frequency, rate, or period meter is a standard operating mode of the Laureate counter with the FR signal conditioner board. It can display frequency from 0.005 Hz to 1 MHz, rate in engineering units, and period
- Number of Digits: 6
- Voltage Range: 250 volts
- Width: 118.872 mm
- Height: 62.23 mm
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Outdoor Decibel Meter PCE-428-EKIT incl. Outdoor Noise Level Meter Kit Class II sound level meter with octave filter or 1/3 octave filter for frequency analysis / USB interface / Datalogger / A, B, C, Z rating / Fast, slow and pulse analysis The outdoor decibel
- Frequency Range: 20 to 12,500 Hz
- Sound Level Range: 25 to 136 dB re 20µPa
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
- Display: Digital Readouts
-
Supplier: Boonton Electronics Corporation
Description: Boonton’s versatile 4541 (1 Ch) and 4542 (2 Ch) combined Peak / Average Power and Voltage meters are leading edge instruments for most accurate RF measurements. Features like high dynamic range, rise time of less than 7ns and an effective time resolution of 200 ps provide the greatest
- Bandwidth: 9,900 to 40,000,000,000 Hz
- Maximum Channels: 2
- Operating Temperature: 0 to 50 C
- Display Digits: 7 or More Digits
-
Supplier: Hangzhou Crysound Electronics Co., Ltd.
Description: frequency range is 10 Hz - 80 kHz, and its noise floor is as low as -110 dBV, which is sufficient for high precision acquisition and high-quality analysis of noise and vibration in most cases.
- Panel: Computer Interface
- Ports: Serial
-
Supplier: Visual Sound, Inc.
Description: 4670D-HF high frequency pack features the JBL 2446H, 100 mm (4 in) diaphragm compression driver, JBL 2380A Bi-Radial® horn and JBL 2509 adjustable bracket. Together, these elements provide clear, accurate reproduction of the mid/high frequency information. All of these
-
Supplier: Artifex Engineering
Description: changing optical signals. These units have a particularly high bandwidth of 10MHz allowing monitoring of high frequency noise components of many light sources. The output is a voltage linearly proportional to input power. The fast response time at high
- Wavelength Range: 200 to 2,100 nm
- Operating Temperature: 0 to 60 C
- Power Range: 0.003 to 0.030000000000000002 watts
- Optical Meter Type: Power Meter
-
Supplier: Prosig USA, Inc.
Description: The Acoustic system combines a high quality P8004 measurement system with the rich functionality of the DATS Acoustic software package. The Prosig P8004 is an ultra-portable, high quality, 24-bit data acquisition system. It is compact, rugged and has 4 high speed analog inputs.
- Features: Data Acquisition Instrument / System
-
Supplier: Hangzhou Crysound Electronics Co., Ltd.
Description: With high-performance processor, CRY2851 has ability to do frequency analysis, data logging, wireless control and transmission accurately and reliably. CRY2851 Sound Level Meter follows GB/T3785.1-2010 Class 1, IEC61672-1: 2013 Class 1 Standard.
- Frequency Range: 10 to 20,000 Hz
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
- Panel: Computer Interface
- Ports: Serial
-
Supplier: REED-Direct
Description: "A & C" frequency weighting Large, easy-to-read LCD display 1/2" electret condenser microphone for high accuracy and longterm stability Data Hold, Max Hold and low battery indication Carrying case and 9V battery included SPECIFICATIONS: Range: Low: 35 to 100 dB; High: 65 to 135
- Frequency Range: 31.5 to 8,000 Hz
- Sound Level Range: 35 to 135 dB re 20µPa
- Accuracy: 1.4 dB
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC)
-
Supplier: Computer Network Accessories, Inc.
Description: Features: 7 sound level ranges: 50dB to 126dB A and C weighting for sound analysis Fast/slow response: Allows intermediate and high level measurements Battery level indication RCA output jack Specifications: Range: Up to 126dB Positions: 60dB, 70dB, 80dB, 90dB, 100dB, 110dB, 120dB Load
- Sound Level Range: 50 to 126 dB re 20µPa
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC)
- Panel: Analog
- Display: Analog Meter / Indicator
-
Supplier: ValueTronics International, Inc.
Description: language user manual Multi-language manual CD The Fluke 345 is more than an electric power meter. Combining the functions of a clamp meter, oscilloscope, data logger and digital power meter into one handy device, the Fluke 345 is ideal for working with variable frequency
-
Supplier: Aalborg Instruments
Description: installation and servicing removal of meter without shutting off line No moving parts to wear or fail Electronics can be remotely mounted up to 30.5 m (100 ft) No holes to clog Aalborg’s proprietary DSP algorithm accurately filters vortex frequency, improving the quality of flow
- Pipe Diameter: 4 to 36 inch
- Operating Temperature: -15 to 149 F
- Operating Pressure: 0 to 1,000 psi
- Media Temperature: -4 to 450 F
-
Supplier: ValueTronics International, Inc.
Description: The NRVS is a used 40 GHz, RF Power Meter from Rohde & Schwarz. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: meter's output are pulses, where the frequency or the number of pulses are equivalent to flow rate or volume. Depending of the orifice used different measuring ranges can be achieved. APPLICATIONS liquid dosing volume recording laboratory equipment dispensing equipment Washing machines
- Liquid Volumetric Flow Rate: 7.92 GPM
- End Fittings: Clamp
- Mounting: In-line
- Features: Liquid, Velocity Meter
-
Supplier: Microtest Corporation
Description: The test frequency of the 6630E economic LCR meter is AC 10Hz-10MHz. and is suitable for the LCR testes of AC signals. The measurement in a continuously changing environment can be executed stage-by-stage with the test frequency and grade, and high-speed continuous tests
- Resistance / Impedance Range: 0 to 9,999,990 kohms
- Capacitance Range: 0 to 9,999,990,000 microF
- Inductance Range: 0 to 9,999,990 H
- Operating Temperature: 10 to 40 C
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: db(A) at a frequency of 3 Hz ... 20 kHz. The meter features A, B, C and Z frequency weightings as well as fast, slow and impulse time weightings. The PCE-430 decibel meter is commonly used by professionals to ensure compliance with environmental noise regulations
- Frequency Range: 3 to 20,000 Hz
- Sound Level Range: 22 to 136 dB re 20µPa
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
- Panel: Computer Interface, Digital
-
Supplier: ValueTronics International, Inc.
Description: The 415E is a 1 kHz swr meter from Agilent. The standing wave ratio (SWR) meter, or voltage standing wave ratio (VSWR) meter, measures the SWR of a transmission line. Use an SWR meter to document and log the degree of mismatch between a transmission load, usually the
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: db(A) at a frequency of 20 Hz ... 12.5 kHz. The meter features A, B, C and Z frequency weightings as well as fast, slow and impulse time weightings. The PCE-428 decibel meter is commonly used by professionals to ensure compliance with environmental noise
- Frequency Range: 20 to 12,500 Hz
- Sound Level Range: 25 to 136 dB re 20µPa
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
- Panel: Computer Interface, Digital
-
Supplier: Traceable® Products
Description: Three-decibel ranges Features three-decibel ranges for greater precision: low (35.0 to 80.0 dB), medium (50.0 to 100.0 dB), and high (80.0 to 130.0 dB). Resolution is 0.1 dB and accuracy is ±2 dB. Unit provides weightings for both A (frequencies for 500 to 10 kilohertz) and C (frequencies
- Frequency Range: 30 to 10,000 Hz
- Sound Level Range: 35 to 130 dB re 20µPa
- Accuracy: 2 dB
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC)
-
Supplier: REED-Direct
Description: "A & C" frequency weighting Large, easy-to-read LCD display 1/2" electret condenser microphone for high accuracy and longterm stability Internal 94dB calibration Data Hold, Max Hold and low battery indication AC output signal for use with dataloggers Includes hard carrying case and two
- Frequency Range: 31.5 to 8,000 Hz
- Sound Level Range: 30 to 130 dB re 20µPa
- Accuracy: 1.4 to 2 dB
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC)
-
Supplier: Infineon Technologies AG
Description: NPN Silicon RF Transistor for low current applications Summary of Features Low current device suitable e.g. for handhelds For high frequency oscillators e.g. DRO for LNB For ISM band applications like Automatic Meter Reading, Sensors etc. Transit frequency fT = 25 GHz
- Features: Other
- Packing Method: Tape Reel
-
Supplier: PR electronics
Description: selected range. The analog output current on the 5725D can be dampened from 0.1 to 60 seconds, and can handle up to 800 Ohms loop load. The 5725 meets NAMUR NE21 recommendations, for high performance in harsh EMC environments. High 2.3 kVAC galvanic isolation, and an excellent
- Number of Digits: 4
- Frequency Range: 0.001 to 50,000 Hz
- Width: 96 mm
- Height: 48 mm
-
Supplier: Cole-Parmer
Description: Applications • Industrial hygiene measurements of noise in the workplace • Machinery noise surveys • Assessing hearing protectors using the NRR method • Transportation noise measurements • Building acoustic monitoring The CEL-240 series is a completely new range of sound
- Sound Level Range: 30 to 130 dB re 20µPa
- Accuracy: 1.5 dB
- Time Response: Fast, Impulse, Slow
- Meter Style: Sound Level Meter
-
Supplier: Daniel Measurement and Control Inc.
Description: Linux operating system, enabling fast and easy access to data including alarms, configuration changes and flow dynamics in seconds. In addition, this scalable platform improves low-flow performance and the ability to detect and process ultrasonic signals in the presence of
- Operating Temperature: -40 to 149 F
- Electrical Output: Analog Current
- Features: Computer Controllable
- Interface Options: Serial / Digital
-
Supplier: Ellsworth Adhesives
Description: SCS CTM051 Ground Pro Ground Integrity Meter is made in the USA, and designed to measure the ground connection of equipment in accordance with ANSI/ESD S6.1 and ANSI/ESDA S20.20 standards. It also measures the existence of high-frequency noise or electromagnetic
- Form Factor: Handheld
-
Supplier: Cole-Parmer
Description: noise system with increased accuracy across the entire twelve decade conductivity testing range. The easy-to-read 16 character, two-line display easily shows conductivity and temperature measurements. High accuracy, low noise smart probe and meter are factory calibrated
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Video Display
-
Supplier: Proteus Industries Inc.
Description: 8000EMR Series flow meters were designed for use in harsh environments with high levels of electromagnetic or radio-frequency interference. The superior immunity has been laboratory tested up to an RF power of 10 V/m to 10 GHz. The effective design indicates that the flow
- Media Temperature Range: -40 to 194 F
- Liquid Volumetric Flow Rate: 0.5 to 60 GPM
- Media Temperature: -40 to 194 F
- Liquid Volumetric Flow Rate Range: 0.5 to 60 GPM
-
Supplier: Cole-Parmer
Description: • Ideal for monitoring industrial and environmental noise • Model 815 (50536-00) and 816 (50536-01) features • Accuracy class 2 to IEC 60651 • Frequency weighting to A and C scales • Maximum and minimum value memory • Switchable time weighting Fast / Slow • Easy to adjust
- Sound Level Range: 30 to 130 dB re 20µPa
- Accuracy: 1.5 dB
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC)
- Meter Style: Sound Level Meter
-
Supplier: Cole-Parmer
Description: • Ideal for monitoring industrial and environmental noise • Model 815 (50536-00) and 816 (50536-01) features • Accuracy class 2 to IEC 60651 • Frequency weighting to A and C scales • Maximum and minimum value memory • Switchable time weighting Fast / Slow • Easy to adjust
- Sound Level Range: 30 to 130 dB re 20µPa
- Accuracy: 1 dB
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC)
- Meter Style: Sound Level Meter
-
Supplier: S. Himmelstein & Company
Description: MCRT® 86000V and 87000V Torque meters have high accuracy in real-world applications, not just in the cal lab. That’s due, in part, to Industries Highest Overrange. High Overrange avoids clipping real-world torque peaks and driveline torsionals. Without high Overrange,
- Maximum Torque: 300,000 to 8,000,000 In-lbs
- Accuracy: 0.05 to 0.1 ±% Full Scale
- Operating Temperature: -25 to 185 F
- Electrical Output: Analog / Modulated Frequency, Analog Voltage, Serial
-
Supplier: S. Himmelstein & Company
Description: peaks are clipped. Three performance grades are offered. A Carrier Amplifier, immune to dc and low frequency signals, handles the torque bridge output. Hardening against electromagnetic interference (EMI) generated by Variable Frequency Drives, ISM transmitters and other industrial
- Maximum Torque: 500 to 100,000 In-lbs
- Accuracy: 0.04 to 0.027 ±% Full Scale
- Operating Temperature: -25 to 185 F
- Electrical Output: Analog Voltage, Serial
Find Suppliers by Category Top
Featured Products Top
-
input/output filtering Motor drives and industrial automation systems Power converters and renewable energy inverters High-voltage equipment requiring reliable filtering Switching power supplies and frequency converters Automotive electronics for noise reduction in power systems (read more)
Browse Crystals Datasheets for DigiKey -
low noise amplifiers (LNAs). These LNAs feature ultra low-noise figure, exceptional linearity, and operate over a wide range of frequencies. To reduce PCB board (read more)
Browse RF Amplifiers Datasheets for Skyworks Solutions, Inc. -
Efficient, Low-Noise RF Power Amplification for Industrial Wireless Systems Qorvo’s RFPA0133TR7 integrates advanced GaAs HBT technology to provide a compact, digitally (read more)
Browse RF Amplifiers Datasheets for Win Source Electronics -
, Frequency Extenders for Noise Figure Meters and other accessories are also available. Maury Noise Calibration Systems and Noise Calibration Accessories are used to: make receiver noise measurements (such as noise figure and effective input noise temperature); to calibrate solid state noise (read more)
Browse Datasheets for Maury Microwave -
High-frequency Head and Torso Simulator (HF HATS) provides unprecedented realism, for electroacoustic testing of smart devices and speakers, audio conferencing devices, microphones, headphones, and hearing aids (read more)
Browse Signal Amplifiers Datasheets for Hottinger Brüel & Kjær A/S -
Rosenberg USA now offers an expanded range of AC axial fans, complete with shrouds and finger guards for HVAC condenser applications. They feature profiled aluminum winglet-style blades that reduce noise up to three (3) dBA and boost (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
High-Precision TCXO Crystal Oscillator for Smart Meters Interquip's TCXO series is designed for applications in wireless communication measuring instruments, including electricity, gas, and water meters. With a broad frequency range and exceptional stability, this crystal (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
load and a frequency stability of ± 0.1%. The 95-264VAC at 47Hz to 410Hz input is power factor corrected. The use of components with established reliability results in a high demonstrated MTBF. The VFC500 is manufactured at our plant under strict quality control. Customized (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
Phase noise and jitter are indicators of signal stability and quality, especially in high-frequency and high-performance applications. Learn how Aker’s products maintain superior RMS jitter performance for faster and smoother data transmission. (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
Corech engineers metrology-grade frequency generation for mission-critical RF systems. Our portfolio spans from DC to 40 GHz, including ultra-miniature SMD/HTCC components for board-level integration and Ultra-Low Phase Noise Series (≤-121 dBc/Hz) for high-stability LO (Local Oscillator (read more)
Browse Frequency Synthesizers Datasheets for Corech Microwave
Conduct Research Top
-
Environmental Noise Control Trends in Instrumentation
1 Noise Control. Throughout the world, there is renewed effort to control noise levels in residential areas. High noise levels interfere with sleep and various human activities. In the long run it does not just affect the quality of life, but also causes physical ailments such as heart disease [1
-
Microwave Receiver Linearity Verification
The linearity of an RF or microwave receiver is typically measured at its intermediate frequency. Nonlinearities at high signal levels due to mixer compression, and at low levels due to noise, are then specified as maximum error figures. However, finding accurate, affordable instruments for direct
More Information Top
-
Radio Influence Tests in Field and Laboratory---500-Kv Test Project of the American Gas and Electric Company
SPECIFICATION FOR ULTRA- HIGH FREQUENCY RADIO NOISE METER .
-
Precision Frequency Control and Selection: A Bibliography
Parykov, V. G., Podlesnyi, S. A.,' Chmykh, M. K. "Digital Frequency Meter with High Noise Immunity" Instrum.
-
Sell GSM Antenna(manufacturer)
Each product is produced strictly implenting the ISO 09001 and other relevant international certification systerm,and also confrming to ROHS directive,through the strict tests of HP network analyzer, noise meter , high frequency signal meter and choic chamber.
-
Mechanical and electronic particular time-Application measurement | Techniques of the Ingénieur
• Instrumentation- High Time-Frequency frequencies and measurement of noise of phase .
-
Instrumentation Time-Frequency-Improvement, Improvements of the techniques of count, of the techniques of comptageAmélioration by statistics | Techniques of th...
• Instrumentation- High Time-Frequency frequencies and measurement of noise of phase .
-
Annex | Techniques of the Engineer
• Instrumentation- High Time-Frequency frequencies and measurement of noise of phase .
-
Mechanical and electronic measurement of the electrical time-Horology | Techniques of the Ingénieur
• Instrumentation- High Time-Frequency frequencies and measurement of noise of phase .
-
Generation of frequency-Oscillator at quartz | Techniques of the Ingénieur
• Instrumentation- High Time-Frequency frequencies and measurement of noise of phase .
-
Temporal and fréquentielle stability of the oscillator: tools of analysis | Techniques of the Ingénieur
• Instrumentation- High Time-Frequency frequencies and measurement of noise of phase .
-
Mechanical and electronic time-Distribution measurement of the hour | Techniques of the Ingénieur
• Instrumentation- High Time-Frequency frequencies and measurement of noise of phase .
Indicates content that may require registration and/or purchase.