Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QDA and QDP series Level Set Attenuators and Phase Shifters operate over the full waveguide band, and are offered in 7 waveguide bands covering the frequency range of 18 to 110 GHz. These adjustable level-set attenuators and variable phase
- Operating Frequency Range: 18 to 110 GHz
- Phase Shift Range: 0° - 180°
- Features: Phase Shifters
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 0.000-0.000 (MHz) Mount: SMA NIC manufactures custom Phase shifters designed for high reliability environments. The assemblies consist of diverse components such as amplifiers, switches, filters, and MMIC devices. Each component is
-
Supplier: Richardson RFPD
Description: The PE44820 is a HaRP technology-enhanced 8-bit digital phase shifter (DPS) designed for use in a broad range of applications including: beamforming networks, distributed antenna systems, active antenna systems and phased array applications. This DPS covers a phase range of
- Frequency Range: 1,700 to 2,200 MHz
- Insertion Loss: 6 dB
- Features: Other
-
-
Supplier: Accuris
Description: INTEROPERABILITY OF SUPER HIGH FREQUENCY (SHF) SATELLITE COMMUNICATIONS PHASE-SHIFT KEYING (PSK) MODEMS
-
Supplier: Vaunix Technology Corporation
Description: The LPS-123 Lab Brick USB programmable 50 Ohm, high precision RF Phase Shifter has 360-degree range settable in 1-degree increments. Using our automated test stand, each phase shifter is calibrated across the frequency range providing optimal accuracy. The
- Frequency Range: 8,000 to 12,000 MHz
- Insertion Loss: 6 dB
- Phase Shift Range: 360
- Phase Shifter Type: Analog
-
Supplier: Vaunix Technology Corporation
Description: The LPS-802 Lab Brick USB programmable 50 Ohm, high precision RF Phase Shifter has 360-degree range settable in 1-degree increments. Each phase shifter is calibrated in our production lab over the frequency range for optimal accuracy. The unit is powered and
- Frequency Range: 4,000 to 8,000 MHz
- Insertion Loss: 6 dB
- Phase Shift Range: 360
- Phase Shifter Type: Analog
-
Supplier: Vaunix Technology Corporation
Description: The LPS-202 Lab Brick USB programmable 50 Ohm, high precision RF Phase Shifter has 360-degree range settable in 1-degree increments. Each phase shifter is calibrated in our production lab over the frequency range for optimal accuracy. The unit is powered and
- Frequency Range: 1,000 to 2,000 MHz
- Insertion Loss: 5 dB
- Phase Shift Range: 360
- Phase Shifter Type: Analog
-
Supplier: Vaunix Technology Corporation
Description: The LPS-402 Lab Brick USB programmable 50 Ohm, high precision RF Phase Shifter has 360-degree range settable in 1-degree increments. Using our automated test stand, each phase shifter is calibrated across the frequency range providing optimal accuracy. The
- Frequency Range: 2,000 to 4,000 MHz
- Insertion Loss: 5 dB
- Phase Shift Range: 360
- Phase Shifter Type: Analog
-
Supplier: SAE International
Description: extremely high acquisition rate. The newly developed spatial phase-shift shearography system uses a Michelson-Interferometer as the shearing device. A high power laser at 532nm wavelength is used as the light source. A one mega pixels high speed CCD camera is used to
-
Supplier: Renesas Electronics Corporation
Description: The ISL78171 is a 6-channel, 50mA, LED driver capable of very high dynamic range dimming. It offers an integrated boost converter, six high precision, adjustable current sinks and a SMBus/I2C interface for digital programmability and extensive diagnostics. These features provide the
- Input Voltage: 4.5 to 26.5 volts
- Output Voltage: 40 volts
- Output Current: 50 milliamps
- Efficiency: 92.9 %
-
Supplier: Newport MKS
Description: phase-locked loop for precisely locking the chopping frequency. A photo-interrupter on the chopper head monitors the chopping frequency, and the chopper controller actively stabilizes the motor speed to ensure stable chopping with a minimum of frequency drift. In
-
Supplier: Newport MKS
Description: photo-etched wheels mounted on a high-quality DC motor. In addition, the chopper controller has its own internal crystal-controlled frequency synthesizer and phase-locked loop for precisely locking the chopping frequency. A photo-interrupter on the chopper head monitors
-
Supplier: Renesas Electronics Corporation
Description: signal for frequency synchronization and phase paralleling applications. Its PLL circuit can output a phase-shift-programmable clock signal for the system to be expanded to 3-, 4-, 6- and 12- phases with desired interleaving phase shift. The ISL8126’s Fault
- Output Voltage (Volt): 0.6 to 23.85 volts
- Input Voltage (VIN): 3 to 26.5 volts
- Features: Other
-
Description: burst position modulation (BPM) and binary phase-shift keying (BPSK) giving an extremely high level of performance with a fully coherent receiver. In addition to defining the air interface protocol (AIP) in terms of the physical layer modulation, ISO/IEC 24730-62:2013 also defines the
-
Supplier: CSA Group
Description: burst position modulation (BPM) and binary phase-shift keying (BPSK) giving an extremely high level of performance with a fully coherent receiver. In addition to defining the air interface protocol (AIP) in terms of the physical layer modulation, ISO/IEC 24730-62:2013 also defines the
-
Supplier: IntraAction Corp.
Description: Laser beam deflection, intensity modulation, optical frequency shifting, optical signal processing, multiple beam generation, high optical power capability, flat optical scan response, acoustic phased-array design
- Aperture: 2 mm
- Wavelength Range: 633 nm
- Center Frequency: 70 MHz
- Modulation Bandwidth: 40 MHz
-
Supplier: IntraAction Corp.
Description: Laser beam deflection, intensity modulation, optical frequency shifting, optical signal processing, multiple beam generation, high optical power capability, flat optical scan response, acoustic phased-array design
- Aperture: 2 mm
- Wavelength Range: 633 nm
- Center Frequency: 70 MHz
- Modulation Bandwidth: 40 MHz
-
Supplier: Skyworks Solutions, Inc.
Description: noise due to the lower division value. With a high reference frequency, the loop bandwidths can also be increased. Larger loop bandwidths improve the settling times and reduce in-band phase noise. Therefore, typical switching times of less than 100 μs can be achieved. The lower
- Supply Voltage: 2.7 to 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: HydraCheck Inc.
Description: The DT-365E High-Intensity, Battery Powered LED Stroboscopes are velocity analyzing and measuring devices that are ideal for machinery process inspection. The DT-365E Stroboscopes are capable of flashing their LED lights in a synchronous frequency to the operating machinery, creating
- Flash Rate Range: 60 to 120,000 FPM (Flashes/min)
- Features: Battery Powered
- Output Type: Digital
- Display Type: Digital Numerical Display
-
Supplier: KRYTAR, Inc.
Description: The NEW KRYTAR 4×4 Butler Matrix uses KRYTAR’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is
- Frequency Range: 10,000 to 40,000 MHz
- Insertion Loss: 12 dB
- Input VSWR: 2 :1
- Input Power: 43.01029995663981 dBm
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QDA and QDP series Level Set Attenuators and Phase Shifters operate over the full waveguide band, and are offered in 7 waveguide bands covering the frequency range of 18 to 110 GHz. These adjustable level-set attenuators and variable phase
- Operating Frequency Range: 18 to 220 GHz
- Attenuation: 0 to 30 dB
- Component Type: Attenuators
-
Supplier: Mini-Circuits
Description: generator. The RFS-G90G93750X+ provides many advantages over traditional magnetrons, such as a longer lifespan, frequency tuning, better frequency stability, precise control of output power, and lower power supply voltage. This rugged high power signal source is capable of
- Frequency Range: 902 to 928 MHz
- Minimum Gain: 1 dB
- Maximum Gain: 59 dB
- Input VSWR: 1.2 to 1.35 :1
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: Output phase shift control Auto compensation of phase shift caused by transformer can be made through detecting voltage phase of transformer output port or through setting compensation angle manually via function codes; Output voltage closed loop feedback control Perform closed
- Supply Voltage (AC): 380 to 440 volts
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
- Product: Inverter Drive
-
Supplier: ASTM International
Description: measure permittivity only. 1.2 This measurement method is valid over a frequency range of approximately 1 MHz to over 20 GHz. These limits are not exact and depend on the size of the specimen, the size of coaxial air line used as a specimen holder, and on the applicable frequency range
-
Supplier: Honeywell Sensing & IoT
Description: The SNDH-T Series is a dual differential hall sensor that provides speed and direction information using a quadrature output with signals 90 degree phase shifted from each other. Target direction is determined by output ead/lag phase shifting. This product is designed for applications
- Operating Temperature: 104 to 302 F
- Power Requirements: DC Powered
-
Supplier: Honeywell Sensing & IoT
Description: The SNDH-T Series is a dual differential hall sensor that provides speed and direction information using a quadrature output with signals 90 degree phase shifted from each other. Target direction is determined by output ead/lag phase shifting. This product is designed for applications
- Operating Temperature: -40 to 302 F
- Power Requirements: DC Powered
-
Supplier: Honeywell Sensing & IoT
Description: The SNDH-T Series is a dual differential hall sensor that provides speed and direction information using a quadrature output with signals 90 degree phase shifted from each other. Target direction is determined by output ead/lag phase shifting. This product is designed for applications
- Operating Temperature: 104 to 302 F
- Power Requirements: DC Powered
-
Supplier: Honeywell Sensing & IoT
Description: The SNDH-T Series is a dual differential hall sensor that provides speed and direction information using a quadrature output with signals 90 degree phase shifted from each other. Target direction is determined by output ead/lag phase shifting. This product is designed for applications
- Operating Temperature: 104 to 302 F
- Power Requirements: DC Powered
-
Supplier: SAE International
Description: composition strongly influences the likelihood and magnitude of LSPI. Fuel blends with high levels of aromatics increase the frequency at which LSPI occurs somewhat where as oxygenated fuels and, especially, low aromatic blends reduced the LSPI frequency. It was also learned
-
Supplier: Broadcom Inc.
Description: The HPND-4005 beamlead PIN diode is designed for use in stripline or microstrip circuits. Applications include Switching, attenuating, phase shifting, limiting, and modulating at microwave frequencies. The extremely low capacitance of this device makes it ideal for circuits requiring
- VF: 1 volts
- IF: 20 mA
- VR: 30 volts
- IR: 100 mA
-
Supplier: KRYTAR, Inc.
Description: Model KBMS240300 Butler Matrix Phase Table Input Output A1 A2 A3 A4 B1 -45° -135° -90° -180° B2 -90° 0° -225° -135° B3 -135° -225° 0° -90° B4 -180° -90° -135° -45° Phase Value at the Frequency Specified as stated in Electrical Specification. Model KBMPS240300 Butler Matrix with
- Operating Frequency: 24,000 to 30,000 MHz
- Device Type: Beamformers
-
Supplier: KRYTAR, Inc.
Description: watts. Model KBMS060265 Butler Matrix Phase Table Input Output A1 A2 A3 A4 B1 -45° -135° -90° -180° B2 -90° 0° -225° -135° B3 -135° -225° 0° -90° B4 -180° -90° -135° -45° Phase Value at the Frequency Specified as stated in Electrical Specification. Model KBMPS060265 Butler
- Operating Frequency: 6,000 to 26,500 MHz
- Device Type: Beamformers
-
Supplier: KRYTAR, Inc.
Description: Model KBMS020080 Butler Matrix Phase Table Input Output A1 A2 A3 A4 B1 -45° -135° -90° -180° B2 -90° 0° -225° -135° B3 -135° -225° 0° -90° B4 -180° -90° -135° -45° Phase Value at the Frequency Specified as stated in Electrical Specification. Model KBMPS020080 Butler Matrix with
- Operating Frequency: 2,000 to 8,000 MHz
- Device Type: Beamformers
-
Supplier: Richardson RFPD
Description: Hz/LSB frequency resolution. The DDS has a single frequency output for all four DACs and independent programmable phase shift outputs for each of the four DACs.
- Resolution: 12 bits
- Features: Other
-
Supplier: Richardson RFPD
Description: ideally suitable for usage in higher incident power switches, phase shifters, attenuators, and limiter microwave circuits over a broad frequency where higher performance surface mount diode assemblies are required.
- VR: 100 volts
- Operating Frequency: 50 to 12,000 MHz
- CT: 0.24 pF
- Features: Other, RF Diodes
Find Suppliers by Category Top
Featured Products Top
-
As laser measurement, optical sensing, and photonic research systems continue advancing toward higher precision and faster signal processing, optical frequency control has become essential for accurate measurement and signal manipulation. Acousto-optic frequency shifters (AOFS) are designed to (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
CASTECH acousto-optic frequency shifters (AOFS) are designed to deliver precise and controllable frequency shifts for laser systems. By leveraging the acousto-optic effect, they convert input optical signals into frequency-shifted outputs based on the applied RF (read more)
Browse Acousto-Optic Modulators Datasheets for CASTECH, Inc. -
devices Built with high acoustic- and optical-grade Tellurium Oxide (TeO2), grown and polished in-house at CASTECH Low insertion loss and high damage threshold Cascadable configurations for sum or difference frequency output Customizable center frequency and shifted (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
Ningbo is famous for its mechanical manufacturing, there are many kinds of factory produce kinds of parts, tractor manufacturing is a high integration level process, need many factories work together, Improving production (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
Piezo Phase Shifter with Tip-Tilt Correction features Sub-Nanometer Resolution Large-aperture, low profile, high stiffness – ideal for optics and interferometry PI, a global leader in piezo nanopositioning and precision motion control equipment (read more)
Browse Piezoelectric Actuators Datasheets for PI (Physik Instrumente) L.P. -
ABSOPULSE Electronics' FTP 1K-F7W series frequency converters use microprocessor controlled high frequency pulse width modulation (PWM) technology to convert an AC-input of 115Vac or 230Vac and frequency of 47…410Hz to the required 3-phase AC-output voltage and frequency (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
and test equipment announces a New 4X4 BUTLER Matrix with broadband frequency coverage from 2.4 to 7.25 GHz. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission. KRYTAR’s (read more)
Browse RF Phase Shifters Datasheets for KRYTAR, Inc. -
Phase noise and jitter are indicators of signal stability and quality, especially in high-frequency and high-performance applications. Learn how Aker’s products maintain superior RMS jitter performance for faster and smoother data transmission. (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
The BAL-0032SSG is the industry’s only broadband SMT balun that delivers optimal phase and amplitude balance up to 32 GHz. With less than 5° of phase imbalance across the entire band, the balun provides an optimized interface for next-generation high speed data converters used in direct conversion receivers, digital beamforming, and other high-performance solutions. (read more)
Browse Data Baluns Datasheets for Marki Microwave LLC -
Description Current compensated choke 1-phase choke THT-terminals Flange for mounting onto printed circuit board Unique Selling Proposition Compact size and light weight Open design for (read more)
Browse Inductors, Coils, and Chokes Datasheets for SCHURTER Inc
Conduct Research Top
-
Compensating delay-induced phase shifts for high-frequency resonators
Phase-Locked Loop (PLL) or other PID controllers on nano-mechanical resonators rely on clean phase signals that exhibit large slope, or significant phase shift, around the resonance frequency
-
8-Bit Digital Phase Shifter Series Provides Enhanced Performance to 37 GHz
The latest military and industrial radar and microwave to millimeter wave backhaul applications require precise control of the input and output phase of their antenna arrays over a wide range of frequencies. These applications benefit from high performance antenna arrays that reduce size, weight
-
Low Frequency Phase Shift in LIVM Sensors as a Function of Discharge Time Constant and Frequency
Low Impedance Voltage Mode (LIVM) sensors are piezoelectric devices with integral FET impedance converting amplifiers. To bias the amplifier, a high value resistor is placed in parallel with the gate of the FET and the crystal element. The discharge time constant (TC) of the sensor is the product of this
-
Pixelated Phase-Mask Dynamic Interferometer
We demonstrate a new type of spatial phase-shifting, dynamic interferometer that can acquire phase-shifted interferograms in a single camera frame. The interferometer is constructed with a pixelated phase-mask aligned to a detector array. The phase-mask encodes a high-frequency spatial interference
More Information Top
-
Graphical Analysis of Transformed Feedback Bilinear Expressions Applied to Differential Active Phase Shifters Design
This paper presents a graphical method applied to active high frequency phase shifters design.
-
A 220 GHz reflection-type phased array concept study
Although much of this technology is still in the early stages of development, the demonstration of high frequency phase shifters coupled with the low-loss transmission lines and component integration techniques developed for frequencies above 200 GHz, offer important prospects for future …
-
Ba x Sr 1−x TiO 3 Thin Film Ferroelectric‐Coupled Microstripline Phase Shifters with Reduced Device Hysteresis
2 R. S. Katiyar, M. Jain, N. K. Karan, A. S. Bhalla, F. A. Miranda, and F. W. Van Keuls, ‘‘Comparative Studies of Ferroelectric Thin Films for High Frequency Phase Shifter Applications’’; Proceedings of Symposium on Ferroelectricity and Piezoelectricity IMRC 2004, Cancun …
-
Constant loss miniature 45nm RF-CMOS 24 GHz phase shifter
Numerous works have been published in recent years presenting different approaches for high frequency phase shifter realization in CMOS [1]-[7].
-
RF-sputtered BST film microwave tunable device on comparison between MgO(111) and (100) substrate
A figure-of-merit (FOM) of high frequency phase shifter is especially defined as phase shift/insetion loss, therefore it is important to make clear FOM of the tunable phase shifter because it also reflects the dielectric loss of the BST film.
-
Phase-shifter technology assessment: prospects and applications
is possible with these types of circuits their complexity and specialization for digital radio applications generally discourage their application as general purpose high frequency phase shifter circuits.
-
Measurement of the sea surface-radar signal modulation transfer fuction at 3-cm wavelength
i) transducer, 3) echo resonator, 4) mixer I, 5) local oscil- lator, 6) mixer II, 7) i.f. amplifier I, 8) i.f. amplifier II, 9) high frequency phase shifter , 10) phase detector, Ii) peak detector, 12) strobe stage, 13) dis- tance …
-
History and progress on accurate measurements of the Planck constant
The novel control method uses a heterodyne Michelson interferometer and a high frequency phase shifter linked to control the Doppler frequency shift of a laser reflecting off an object, with a combination linear motor and PZT as the coarse and fine translation …
-
Stroboscopic electron mirror microscopy at frequencies up to 100 MHz
The high frequency phase shifters were designed and made by G Nicholls.
-
CNT array capacitive MEM switches for reconfigurable interconnects
Its use in high frequency phase shifters or in programmable banks of passive is therefore of potential interest.
Indicates content that may require registration and/or purchase.