-
Supplier: Triad Magnetics
Description: Triad gate drive transformers are used universally in all high frequency switching topologies to isolate the control circuitry from the line-connected switches. The windings are interleaved for the lowest possible practical leakage inductance. Turn ratios of 1:1 and 1:1.5
- Operating Frequency Range: 200,000 Hz
- Features: Industrial Control Transformer, Other, Signal / RF Transformer, Switch Mode Transformer
- Standards: UL
-
Supplier: Pulse Electronics Corporation
Description: Pulse Electronics Power BU announces the release of the new PA4470.XXXNL High Frequency Wire Wound Transformers. Designed to deliver high reliability and performance, the PA4470.XXXNL is a power transformer in a continuous mode flyback circuit which provides
- Operating Frequency Range: 200,000 Hz
- Maximum Primary Voltage Rating: 33 to 57 volts
- Maximum Secondary Voltage Rating: 3.3 volts
- Operating Temperature: -40 to 130 C
-
Supplier: Triad Magnetics
Description: Designed for switching power supply applications, Triad current sense transformers are used to detect the current passing through a conductor. These transformers are very reliable and operate effectively over the frequency range of 20 kHz - 200 kHz. They are constructed of UL
- Operating Frequency Range: 20 to 200,000 Hz
- Features: Both Sides, Current Sense Transformer, Signal / RF Transformer, Switch Mode Transformer
-
-
Supplier: AR RF/Microwave Instrumentation
Description: Model IT2000 Series consists of switchable transformers for high power ultrasonic and RF transducer applications, as well as other laboratory applications requiring broadband, high power, impedance matching system. These transformers are designed to provide DC isolation
- Operating Frequency Range: 10,000 to 3,000,000 Hz
- Power Rating: 1,500 watts
- Features: Switch Mode Transformer
-
Supplier: West Coast Magnetics
Description: Designed for switching power applications, West Coast Magnetics' 408 series transformers can accommodate in excess of 2 kW of power. The ETD geometry is ideal for safety critical applications, as a high degree of creepage and clearance is built into the bobbin geometry. WCM stocks
- Power Rating: 1,000.0000000000001 to 3,000 watts
- Features: Isolation Transformer, Switch Mode Transformer
-
Supplier: West Coast Magnetics
Description: West Coast Magnetics' 402 series high frequency transformers are intended for use in switch mode power supplies including push/pull, flyback, and forward converter circuits. Output power as high as 257 watts can be achieved in push/pull circuits. All sizes
- Power Rating: 6.8000000000000025 to 25 watts
- Features: Switch Mode Transformer
-
Supplier: West Coast Magnetics
Description: West Coast Magnetics' 407 series transformers have been designed for power use including linear and switch mode applications. The power handling capability is as high as 1500 watts in bipolar topologies. This type of transformer is often used in forward converter
- Power Rating: 21.99999999999997 to 1,659.0000000000011 watts
- Features: Switch Mode Transformer
-
Supplier: Amgis Toroidal Power Products, LLC
Description: Current transformers (CTs) are used for measurement of electric currents and can be known as instrument transformers. When current in a circuit is too high to directly apply to measuring instruments, a current transformer produces a reduced current accurately proportional
- Operating Frequency Range: 20,000 to 200,000 Hz
- Operating Temperature: -40 to 120 C
- Maximum Secondary Current Rating: 0.03 to 0.3 amps
- Features: AC
-
Supplier: Datatronics™
Description: Feature Designed for Switching Mode Power Supply Applications High Dielectric Strength Capability 3750VRMS Frequency Range 20 kHz - 200 kHz Fully molded construction with center thru hole for Primary Lead The PT27312 is VDE approved
- Operating Frequency Range: 50,000 to 200,000 Hz
- DCR: 0.7 to 11 ohms
- Isolation / Hipot Level: 3.75 kilovolts
- Features: Current Sense Transformer, Signal / RF Transformer, Switch Mode Transformer, Through Hole Technology (THT)
-
Supplier: Newark, An Avnet Company
Description: ISOLATION TRANSFORMER, AEC-Q200, SMD; PCB Transformer Type:High Isolation; Secondary Voltages:18V; Power Rating:1.5VA; Frequency Range:-; Winding Type:Single Primary, Single Secondary; Current Rating:-; Isolation Voltage:- RoHS Compliant: Yes
-
Supplier: Triad Magnetics
Description: Triad's CST25 series of current sense transformers are ideal for monitoring currents in high frequency applications such as switch-mode power supplies, LED lighting, etc. The CST25 series is offered with a built-in sense winding allowing for ease of use. These
- Operating Frequency Range: 50 to 500,000 Hz
- Features: Current Sense Transformer, Isolation Transformer, Signal / RF Transformer, Switch Mode Transformer
-
Supplier: Triad Magnetics
Description: Triad's CST25 series of current sense transformers are ideal for monitoring currents in high frequency applications such as switch-mode power supplies, LED lighting, etc. The CST25 series is offered with a built-in sense winding allowing for ease of use. These
- Operating Frequency Range: 50 to 500,000 Hz
- Features: Current Sense Transformer, Isolation Transformer, Signal / RF Transformer, Switch Mode Transformer
-
Supplier: West Coast Magnetics
Description: West Coast Magnetics' 401 series high frequency transformers are intended for use in switch mode power supplies including push/pull, flyback, and forward converter circuits. Output power as high as 7 watts can be achieved in push/pull circuits. All sizes are
- Features: Power / Power System / Distribution Transformer
- Transformer Type: Power Transformer
-
Supplier: Allied Electronics, Inc.
Description: Switch Mode⁄High Frequency - Current Sense Transformers, 20 to 200 kHz Designed for switching power supply applications, TRIAD current sense inductors from Triad Magnetics are used to detect the current passing through a conductor. These inductors are very reliable
-
Supplier: Allied Electronics, Inc.
Description: Switch Mode⁄High Frequency - Current Sense Transformers, 20 to 200 kHz Designed for switching power supply applications, TRIAD current sense inductors from Triad Magnetics are used to detect the current passing through a conductor. These inductors are very reliable
-
Supplier: Allied Electronics, Inc.
Description: Switch Mode⁄High Frequency Current Sense Transformers, 110 Arms Current Primary Designed for switching power supply applications, TRIAD current sense inductors from Triad Magnetics are used to detect the current passing through a conductor. These inductors are very
-
Supplier: Allied Electronics, Inc.
Description: Switch Mode⁄High Frequency - Current Sense Transformers, 20 to 200 kHz Designed for switching power supply applications, TRIAD current sense inductors from Triad Magnetics are used to detect the current passing through a conductor. These inductors are very reliable
-
Description: than 5 kVA; - transformers, which have no windings with rated voltage higher than 1 000 V; - instrument transformers; - traction transformers mounted on rolling stock; - starting transformers; - testing transformers; - welding transformers. This second
-
Supplier: CSA Group
Description: than 5 kVA; - transformers, which have no windings with rated voltage higher than 1 000 V; - instrument transformers; - traction transformers mounted on rolling stock; - starting transformers; - testing transformers; - welding transformers. This second
-
Description: Terms, test methods, test circuits, measurement procedures, and preferred result values for the surge mitigation parameters of isolating transformers used in networking devices and equipment are set in this standard. Three types of isolating transformer are considered: mains low
-
Description: Terms, test methods, test circuits, measurement procedures and preferred result values for the surge mitigation parameters of isolating transformers used in networking devices and equipment is set in this standard. Three types of isolating transformer are considered; mains low
-
Description: Terms, test methods, test circuits, measurement 1 procedures and preferred result values for the surge mitigation parameters of isolating transformers used in networking devices and equipment is set in this standard. Three types of isolating transformer are considered; mains low
-
Supplier: Coilcraft, Inc.
Description: Mode Transient Immunity). These characteristics make it especially beneficial for high-frequency switches including SiC, GaN and IGBT technologies. The HTX8045C is AEC-qualified, making it ideal for automotive traction inverters and motor controls, automotive on-board chargers
- Operating Temperature: -40 to 125 C
- DCR: 0.415 ohms
- Cooling Method: Dry-type / Air Cooled
- Transformer Type: Isolation Transformer
-
Supplier: Coilcraft, Inc.
Description: capacitance (as low as 0.7 pF), making it particularly well-suited for use in isolated gate driver bias supplies employing the open-loop LLC topology to achieve ultra-low EMI noise and high CMTI (Common Mode Transient Immunity). These characteristics make it especially beneficial for
- Operating Temperature: -40 to 125 C
- DCR: 0.44 ohms
- Cooling Method: Dry-type / Air Cooled
- Transformer Type: Isolation Transformer
-
Supplier: Microchip Technology, Inc.
Description: The SG1526 is a high-performance monolithic pulse width modulator circuit designed for fixed-frequency switching regulators and other power control applications. Included in an 18-pin dual-in-line package are a temperature compensated voltage reference, sawtooth oscillator, error
- Operating Temperature: -55 to 125 C
- Input Voltage (VIN): 8 to 35 volts
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The SG1526 is a high-performance monolithic pulse width modulator circuit designed for fixed-frequency switching regulators and other power control applications. Included in an 18-pin dual-in-line package are a temperature compensated voltage reference, sawtooth oscillator, error
- Operating Temperature: 0 to 70 C
- Input Voltage (VIN): 8 to 35 volts
- Package Type: DIP / CDIP / PDIP, SOIC / SOP
- Features: Other
-
Description: mode) or a system of loudspeakers that do not require step-down transformers (8/4 Ohm mode). The 70-volt and 100-volt outputs eliminate the need for step-up transformers, which can create distortion and cause insertion loss. The amplifiers and speakers are protected
- Power: 1,250.0000000000002 watts
- Number of Channels: 2 #
- Type: Amplifier
-
Supplier: Infineon Technologies AG
Description: State-of-the-art fix frequency current mode flyback power control IC with startup cell for power ranges up to 300W. With innovative design and protection features for superior safety and reliability in operation. The additional features include an active burst mode operation to
- Quiescent Current (IQ): 0.00015 amps
- Operating Temperature: -25 to 130 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The SG1526B is a high-performance pulse width modulator for switching power supplies which offers improved functional and electrical characteristics over the industry-standard SG1526. A direct pin-for-pin replacement for the earlier device with all its features, it incorporates the following
- Operating Temperature: -25 to 85 C
- Input Voltage (VIN): 8 to 35 volts
- Package Type: DIP / CDIP / PDIP, SOIC / SOP
- Features: Other
-
Supplier: Magnetics
Description: Nanocrystalline Cores For Common Mode Filters, Current Transformers, and MagAmps Nanocrystalline cores are a choice solution for common mode choke (CMC) applications as they exhibit high permeability, low power loss, and high saturation. Common mode chokes
- Length: 50.2 mm
- Diameter: 20.000000000000004 mm
- Features: Other Core Shape, Other Core Material
- Core Shape: Toroid
-
Supplier: Infineon Technologies AG
Description: Integrated power management IC integrated with 800V avalanche rugged CoolMOS™, startup cell and fixed frequency current mode flyback PWM controller in DIP-7 package. Capable for 24W SMPS design. The additional features include input brownout feature, active burst mode operation
- Output Power: 21 watts
- Operating Temperature: -25 to 130 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Description: Specifies the physical and magnetic dimensions of EC-cores made of magnetic oxides for use in high flux density applications. Specifically covers cores designed for use in power transformers, for example for switched mode power supplies operating typically at 25 kHz switching
-
Supplier: Tripp Lite by Eaton
Description: inverter as excessive loads or overheating conditions develop Operating Modes / Display LEDs 3-position operating mode switch supports "AUTO" mode to enable automatic transfer between DC and AC modes, CHARGE-ONLY to maintain a full battery charge when AC is present
- DC Input Voltage: 12 volts
- DC Input Current: 190 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Infineon Technologies AG
Description: one output voltage with secondary side control regulation. The ICE3BS03LJG is a current mode PWM controller. With the 500V startup cell, active burst mode and BiCMOS technologies, the standby power can be <100mW at no load. The frequency jitter mode and the soft gate
- Category: Development Board
Find Suppliers by Category Top
Featured Products Top
-
Switch Mode/High Frequency Gate Drive Transformers Triad gate drive transformers are used universally in all high frequency switching topologies to isolate (read more)
Browse Gate Drive Transformers Datasheets for Triad Magnetics -
, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. Each engineer has direct ownership and manages projects from initial concept through production. (read more)
Browse Switch Mode Transformers Datasheets for Triad Magnetics -
Triad Switch Mode High Frequency Magnetics: 20K-200kHz FIT Series Toroidal Inductors Triad toroidal inductors are specifically designed to minimize (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
Wall Plug-Ins - Switch Mode Power Supplies Triad prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources (read more)
Browse Power Supplies Datasheets for Triad Magnetics -
Exxelia introduces a cutting-edge integrated magnetics solution designed specifically for Dual Active Bridge (DAB) converters operating at high power and frequency. This ultra-compact component combines a transformer and inductor into a single lightweight unit optimized for 5kVA power conversion (read more)
Browse Inductors, Coils, and Chokes Datasheets for New Yorker Electronics Co., Inc. -
between the DC side of the photovoltaic system and the AC side of the power grid, block the injection of DC components into the grid, and prevent DC bias from damaging distribution transformers; Secondly, isolate common mode voltage from high-frequency interference, suppress switch harmonics of (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
CST25 Series Current Sense Transformers – The CST25 series is ideal for monitoring currents in high-frequency applications such as switch-mode power supplies and LED lighting. These (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
) Rectifier and filament transformers Single-phase transformers Switch mode (laminated and ferrite) Toroids Wall plug-in AC or DC adapters (made in the USA) Triad’s Custom Power Transformer (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
that utilize the dial-up switched telephone network. Applications include isolation, repeat coil, impedance matching, hybrid circuits, bridging, and line balancing. Magnetics from Triad When you purchase high-reliability audio transformers from Triad Magnetics (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
Custom Audio Transformers Audio transformers work specifically within the audio frequency spectrum from 20Hz to 20kHz, the audio band of frequencies that the human ear can detect. Typically much smaller in size (read more)
Browse Audio Transformers Datasheets for Triad Magnetics
Conduct Research Top
-
Current-Sense Transformer Application Design Guidelines
such as switch-mode power supplies, current transformers are generally used for control, circuit-protection, and monitoring features. With the increasing availability of OTS (Off-The-Shelf) current transformers, a simple guideline can greatly help in the selection of proper and cost-effective components