Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: power conversion technology and Spellman's six decades of high voltage experience, these SMT based high voltage modules provide improved performance/reliability and easier system integration at a lower cost when compared to the competition. Advanced Power Conversion
- DC Input Voltage: 12 to 24 volts
- DC Output Voltage: 40,000 volts
- DC Output Current: 0.000375 amps
- DC Output Power: 15.000000000000002 watts
-
Description: circuitry. The high voltage output is generated through the use of a ferrite core high voltage step up transformer which feeds the high voltage output circuitry. Units utilize an appropriate arrangement of low capacitance Cockcroft-Walton voltage multiplier stages to obtain the
- DC Input Voltage: 24 volts
- DC Output Voltage: 15,000 volts
- DC Output Current: 0.0083 amps
- DC Output Power: 125.00000000000038 watts
-
Supplier: APITech
Description: Switch mode power supply (SMPS) capacitors are designed to provide superior performance in high frequency switching applications. These MIL-PRF49470 qualified and DSCC 87106 certified are ideal for high energy density products found in both military and commercial
-
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Converter Rectifier // Hard Chrome Electroplating Pulse Anode Hard Oxidation High-Power High-Frequency Rectifier
- DC Output Voltage: 110 volts
- DC Output Current: 5,000 amps
- AC Input Voltage: 1,000 volts
- AC Input Current: 5,000 amps
-
Supplier: ValueTronics International, Inc.
Description: of high frequency switching power supplies is designed to operate as a source of constant current/constant voltage with automatic crossover. All EMS Power Supplies are fully programmable via an analog programming or (optional) RSTL digital interface,
- DC Output Power: 1,000.0000000000001 watts
- Type: DC Power Supply
-
Supplier: Dynapower Corporation
Description: into a high-frequency transformer. The output of the transformer is rectified and filtered to provide a precisely controlled high current DC output with <2% AC Vrms content. The high switching frequency enables a smaller package, less ripple, higher
- DC Output Voltage: 6 to 30 volts
- DC Output Current: 10 to 300 amps
- AC Input Voltage: 100 to 250 volts
- Input Frequency: 60 Hz
-
Supplier: Texas Instruments
Description: High Voltage High Switching Frequency Power Management IC for Automotive Safety Applications 56-VQFN -40 to 125
- Operating Temperature: -40 to 125 C
- Output Voltage (Volt): 0.8 to 18.5 volts
- Input Voltage (VIN): 3 to 40 volts
- Features: Other
-
Supplier: Lake Shore Cryotronics, Inc.
Description: frequency noise typical of switch mode power supplies. Eliminating the need for external switching or operator intervention to reverse current polarity, the Model 648 uses convenient bipolar, 4-quadrant operation. It is capable of supplying ±135 A/±75 V to a nominal 0.5
- Type: DC Power Supply
- Form Factor: Desktop / Free Standing
-
Supplier: Total Power International, Inc.
Description: Universal AC input / Full range Low leakage current <0.5mA Protections: Short circuit/Over load/Over voltage/Over temperature Cooling by free air convection 100% full load burn-in test Fixed switching frequency at 100KHz Low cost High reliability 2 years warranty
- DC Output Voltage: 3.3 to 48 volts
- DC Output Current: 0.5 to 5 amps
- DC Output Power: 25 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: AMETEK Programmable Power
Description: switching technology ensures higher mean time between failure (MTBF) by eliminating high voltage transients found in conventional hard-switching power supplies which can cause premature failure of power components. AMETEK engineers also rigorously tested the
- DC Output Current: 1 to 110 amps
- DC Output Power: 670 to 850 watts
- AC Output Voltage: 6 to 600 volts
- AC Output Current: 1 to 110 amps
-
Supplier: AMETEK Programmable Power
Description: Low Audible Noise: Temperature-controlled variable speed fans High accuracy: Voltage/current measurements without external DMMs Modular architecture simplifies sparing and maintenance HPX: Configurable High Power The Sorensen HPX Variable DC Power Supplies Series
- DC Output Current: 45 to 6,000 amps
- DC Output Power: 36,000 to 240,000 watts
- AC Output Voltage: 10 to 1,000 volts
- AC Output Current: 45 to 6,000 amps
-
Supplier: ABSOPULSE Electronics Ltd.
Description: Fixed frequency power factor correction (PFC) High input voltage Rugged industrial quality Cooling by internal fans Single phase input Full electronic protection N+1 redundancy available as option This rugged, industrial quality, high input voltage AC-DC power
- DC Output Voltage: 24 to 125 volts
- DC Output Current: 8 to 40 amps
- DC Output Power: 1,000.0000000000001 watts
- AC Input Voltage: 180 to 480 volts
-
Supplier: SEC America, LLC
Description: 20CT is an advanced switch-mode DC power supply specifically designed for land mobile radio applications. The power supply produces clean reliable power which is highly filtered to suppress radio frequency emissions. The Model 20CT is a compact, lightweight and suitable
- DC Output Voltage: 13.8 volts
- DC Output Current: 15 amps
- AC Input Voltage: 115 to 230 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Lake Shore Cryotronics, Inc.
Description: Shore chose linear input and output power stages for the moderate 300 W output of the Model 625. Linear operation eliminates the radiated radio frequency (RF) noise associated with switching power supplies, allowing the Model 625 to reduce the overall noise in its
- Type: DC Power Supply
- Form Factor: Rack Mount
-
Supplier: XCEL Power Systems, Ltd.
Description: -50°C to +85°C ¨ Over Voltage Protection & ‘Output Good’ Protection ¨ Efficiency >82% ¨ Weight: <2.75Kg ¨ Variable Frequency Synchronisation & BITE Capability ¨ Designed to meet High Vibration Levels ¨ Custom in-house Design – Mechanical, PCB, Electrical & Electronic ¨ Dimensions: 160
- DC Output Voltage: -60 to 70 volts
- DC Output Current: 0.08 to 15 amps
- AC Input Voltage: 115 volts
- Features: DC Power Supply, Switching
-
Supplier: Littelfuse, Inc.
Description: The CPC7512 dual 1-Form-A high voltage, high frequency, isolated analog switch builds upon our design and fabrication expertise for industrial applications. This monolithic solid state device provides the switching functionality of two normally open (1-Form-A) solid state
- Normal Condition: Normally Open (NO)
-
Supplier: Indocomp Systems, Inc.
Description: Switching power supply Standard ATX power supply form factor with P4 connector. Input range from 90-265V AC, internal 12V DC fan included Power output 460 Watts Active Power Factor Correction Output over voltage, short circuit, and over current protections,
-
Supplier: HiTek Power Ltd.
Description: The Series CC1000 is a range of high performance, high reliability capacitor charging power supplies intended for use as a component power supply in medical and industrial environments. It features high frequency switching techniques to combine
- Type: High Voltage Power Supply
-
Supplier: Indocomp Systems, Inc.
Description: Power Failure Restart. Each IND-PS350 power supply is 100% burn-in tested under high ambient temperature, to ensure reliability in harsh environments. Its high efficiency electronic design makes the IND-PS350 the best choice for most advanced computer systems. Features
-
Supplier: Allied Electronics, Inc.
Description: dimensioned capacitors guarantee a mains buffering of more than 20 ms under full load. All three-phase devices provide the full output power, even in the event of a continuous phase failure. The Power Boost power reserve easily starts loads with high inrush currents and
-
Supplier: Allied Electronics, Inc.
Description: dimensioned capacitors guarantee a mains buffering of more than 20 ms under full load. All three-phase devices provide the full output power, even in the event of a continuous phase failure. The Power Boost power reserve easily starts loads with high inrush currents and
-
Supplier: Renesas Electronics Corporation
Description: PWM control scheme which need no sense resistors and provides 100ns response to load transients while maintaining a relatively constant switching frequency. The unique ultrasonic pulseskipping mode maintains the switching frequency above 25kHz, eliminating undesired
- Output Voltage (Volt): 0.7 to 5.5 volts
- Input Voltage (VIN): 5.5 to 25 volts
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: 47 to 440 Hz Frequency, LCA Series Single Output Switching Power Supplies Designed for Small Size, Low Profile, High Reliability and Low Cost. Cost Effective, Small, Open Frame PC Board Construction High Quality — Field Failure Rate Less than 0.012% Also
-
Supplier: Inductotherm Group
Description: The Statipower® SP18 power supply is a solid state water-cooled system designed for case hardening, through hardening, annealing, mass heating, and many other applications. Power and frequency combinations from 150 to 600 k W/3 to 50 kHz are available in single and dual
- AC Output Power: 124,000 to 744,000 VA
- DC Output Power: 100,000 to 600,000 watts
- Output Frequency: 0.003 to 0.05 MHz
-
Supplier: Allied Electronics, Inc.
Description: Dual Output Switching Power Supply, 85 to 264 VAC Input Voltage, 50⁄60 Hz Input Frequency Open Frame, Universal Input 85~264 with Power Factor Correction. High Quality: Documented Field Failure Rate, Less Than 0.012% 5 and 12, 5 and 24 Volt Outputs Universal Input:
-
Supplier: AEG Power Solutions USA, Inc.
Description: Efficient high-performance UPS for rack usage • VFI topology (online) VFI SS 211 acc. to IEC 62040-3 • approx. 30% higher available power by 0.9 lagging power facto • Increase of efficiency through ECO and ECO+ mode • Improved battery charging technology for optimal battery
- Features: Single Phase
-
Supplier: Renesas Electronics Corporation
Description: deliver up to 100mA. The Channel 2 switching regulator will automatically take over the LDO5 load when programmed to 5V output. This provides a large power saving and boosts efficiency. The ISL62386 includes on-board power-up sequencing, one power-good (PGOOD) output,
- Output Voltage (Volt): 0.6 to 5.5 volts
- Input Voltage (VIN): 5.5 to 25 volts
- Features: Other
-
Supplier: MultiDimension Technology Co., Ltd.
Description: field signals, avoiding sampling errors from the traditional time-sharing power supply mode. SOT23-3 Features and Benefits Tunneling magnetoresistance (TMR) technology High sensitivity High frequency response: typ. 1 kHz Unipolar operation Wide range supply voltages: 1.8
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: Renesas Electronics Corporation
Description: period-stretching discontinuous conduction mode (DCM) operation. To eliminate noise in audio frequency applications, an ultrasonic DCM mode is included, which limits the minimum switching frequency to 28kHz. The ISL62391, ISL62391C and ISL62392, ISL62392C are identical except
- Output Voltage (Volt): 0.6 to 5.5 volts
- Input Voltage (VIN): 5.5 to 25 volts
- Features: Other
-
Supplier: MultiDimension Technology Co., Ltd.
Description: and Benefits Tunneling magnetoresistance (TMR) technology High sensitivity High frequency response: up to 5 kHz Bipolar latching operation Wide range supply voltages: 1.8 V to 5.5 V CMOS push-pull output Low power consumption: supply current 1.5 μA Excellent temperature
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: MultiDimension Technology Co., Ltd.
Description: LGA3L (2mm × 1.5mm × 0.63mm) package. LGA3L Features and Benefits Tunneling magnetoresistance (TMR) technology High sensitivity High frequency response: typ. 1 kHz Omnipolar operation Wide range supply voltages: 1.8 V to 5.5 V Open-drain push-pull output Low power
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: Infineon Technologies AG
Description: The BTS50010-1TAD is a 1.0 mΩ single channel Smart High-Side Power Switch providing protective functions and diagnosis The BTS50010-1TAD is a 1.0 mΩ single channel Smart High-Side Power Switch, embedded in a PG-TO-263-7 package, providing protective functions and
- tON: 700,000 ns
- tOFF: 700,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: Standex-Meder Electronics
Description: CI CJ Series High Frequency Toroidal Differential Mode Power Inductor used for switching power supply, EMI/RFI filter and other applications that require low radiated emissions. CI series inductors are designed primarily for switching power supply
- Inductance Range: 5,000 microH
- Rated DC Current: 5,000 milliamps
- Application: High Frequency
- Technology: Toroidal
-
Supplier: Infineon Technologies AG
Description: Small signal/small power MOSFET BSS84P | Small signal/small power MOSFET BTS7010-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7008-1EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side
- tON: 700,000 ns
- tOFF: 700,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. Each engineer has direct ownership and manages projects from initial concept through production. (read more)
Browse Switching Power Supplies Datasheets for Triad Magnetics -
.) Ambient Operating Temperature: 0 to +71°C. Storage Temperature: -40 to +85°C. Cooling: Forced-air cooled (ball bearing fan); air enters back of power supply and exits from front. Switching Frequency: 55 kHz (Typical). (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
Triad Switch Mode High Frequency Magnetics: 20K-200kHz FIT Series Toroidal Inductors Triad toroidal inductors are specifically designed to minimize (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
Switch Mode/High Frequency Gate Drive Transformers Triad gate drive transformers are used universally in all high frequency switching topologies to isolate (read more)
Browse Gate Drive Transformers Datasheets for Triad Magnetics -
power supplies Switching DC power supplies, the UNI-T UDP6953B, also known as switch-mode power supplies (SMPS), use a different approach. They convert AC to DC, then use high frequency switching transistors and components to regulate and maintain the desired output voltage. The high-frequency (read more)
Browse Power Supplies Datasheets for Uni-Trend US -
solution for engineers who need extremely low noise for your sensitive applications. This feature can bring engineers small, light weight and high efficiency with superior ultra low noise feature. You may replace linear power supplies with our superior ultra low noise (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
Wall Plug-Ins - Switch Mode Power Supplies Triad prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources (read more)
Browse Power Supplies Datasheets for Triad Magnetics -
, fault-tolerant 9 kW supply optimized for powering large 7 or 10 in research electromagnets. It is specifically designed for high precision laboratory use requiring extremely low electrical noise. The linear design removes undesirable higher frequency noise typical of switch mode power (read more)
Browse Electromagnets Datasheets for Lake Shore Cryotronics, Inc. -
input/output filtering Motor drives and industrial automation systems Power converters and renewable energy inverters High-voltage equipment requiring reliable filtering Switching power supplies and frequency converters Automotive electronics for noise reduction in power systems (read more)
Browse Crystals Datasheets for DigiKey -
In modern systems, the supply load is often delicate, low voltage devices such as microprocessors and associated storage and signal conditioning circuits. These can be expensive and need protection from power main spikes. Isolation prevents ground loops that occur when different circuits (read more)
Browse Power Quality Analyzers and Monitors Datasheets for Dataforth Corporation
Conduct Research Top
-
Introduction to Power Inductors
A power inductor, also called an inductor coil and choke inductor, is a passive electronic component consisting of wire round around a core of ferrite that includes an air gap that is used to clean up the output from high frequency switch power supplies. Selecting an inductor is more complicated
-
Power Supplies
e-Vap® CVS Series Power Supplies are constructed using state-ofthe- art solid state high frequency switching technology. They are offered in three standard models rated for 6kW, 10kW and 15kW. CVS series power supplies are for use with the horizontal and vertical flange mounted systems detailed
-
Designing Power Supplies for Global Applications (.pdf)
Switched-mode power supplies (SMPS) provide an ideal solution for meeting global power requirements. SMPS designs can automatically adjust for variations in input voltage by changing the pulse width to maintain a constant output voltage. A straightforward design approach using two power
-
How to Achieve a Stable Power Supply through Digital Control
, faster transient response and high switching frequencies, have been around for decades. But throughout the entire history of power system design there has been one requirement that has been constant: the need for a stable power supply. Check out this article from Intersil to learn how to design
-
Rescue Microvolts from Volts of Noise
High-frequency common-mode noise may be introduced into a data-acquisition system from a variety of sources, including fluorescent lights and switching power supplies. The excellent high-frequency common-mode rejection of Ectron's Model 778 amplifier enables it to separate much of this noise from
-
Keep Hybrid Powertrain Drives Noise-Free by Rejecting dV/dt Noise with Isolated-Gate Drivers
High common-mode noise is a significant problem that automotive system designers must overcome when designing a practical and reliable powertrain drive system. Common-mode noise (also known as dV/dt noise) is generated naturally within a system when there is high-frequency switching
-
A Simple Circuit for Driving Microcontroller Friendly PWM Generators
for designing a switching power supply as a peripheral to a microcontroller: a set/reset flip-flop, a high-speed voltage comparator and an op amp to implement the error amplifier. The microcontroller controls the MCP1630 through its clock input. The frequency of the clock determines the pulse
-
Application Note: AAT3190 Positive/Negative Bias Supply for CCD Camera Sensors
and output power supply ripple for the best circuit performance. CCD camera sensor applications demand several different power supply requirements: • Need to create high voltage positive and negative bias supplies from a single cell lithium-ion/polymer battery source. A single cell lithium-ion/polymer
More Information Top
-
Power Electronics: Converters Applications and Design 3rd Edition Complete Document
G. Chryssis, High Frequency Switching Power Supplies : Theory and Design, McGraw-Hill, New York, 1984.
-
Modern Ferrite Technology
Ishino (1992) proposed a low loss ferrite for high frequency switching power supplies .
-
http://miun.diva-portal.org/smash/get/diva2:682193/FULLTEXT01.pdf
Based on the above analysis, four different gate drivers from different manufactures have been tested in order to check the performance characteristics such as the rise/fall times and the gate drive power consumption of these drivers in high frequency switching power supplies .
-
Sustainable Cities Development and Environment
High Frequency Switching Power Supply .
-
Power Quality in Electrical Systems > Chapter 7 Switch Mode Power Supplies
[1]In this chapter, we shall use the terms “switch-mode power supply,” “ high frequency switching power supply ,” and “DC/DC converter” interchangeably.
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/1008/1/Xu_Kai_200801_MSc.pdf
Design of magnetic components plays a very important role in high switching frequency power supply design.
-
http://miun.diva-portal.org/smash/get/diva2:422578/FULLTEXT01.pdf
Based upon the above analysis, four different gate drivers from different manufactures have been tested in order to check the performance characteristics such as the rise/fall times and the gate drive power consumption of these drivers in high frequency switching power supplies .
-
Latest Developments of Soft-Switching Pulse Modulated High Frequency Conversion Systems for Consumer Induction Heating Power Appliances
IEEJ Transactions on Fundamentals and Materials, August 2004 Vol. 124-A Number 8,pp71l3-719 (in Japanese) [9] H.Sadakata, T.Kitaizumi, K.Yasui, T.Okude, H.Omori, "Advanced Soft- Switching High Frequency Power Supply with Charge-up Function for IH Cooking …
Indicates content that may require registration and/or purchase.