Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Infineon Technologies AG
Description: TLE8886TN regulates 12V automotive multi-phase alternators with a rotating field winding The alternator control IC TLE8886TN is a monolithic full featured regulator specifically designed for closed loop voltage control. It can be used in 12V automotive multi-phase alternators
-
Supplier: Infineon Technologies AG
Description: TLE8881TN regulates 12V automotive multi-phase alternators and is compliant to the HKMC LIN Alternator Regulator specification The alternator control IC TLE8881TN is a monolithic full featured regulator specifically designed for closed loop voltage control. It can be used in 12V
-
Supplier: Infineon Technologies AG
Description: interface 12V truck alternators with LIN interface 12V aftermarket alternators 12V industrial generators Additional products of LIN alternator regulator IC family: Sales Name - Package - LIN Interface TLE8880TN2 PG-TO220-5-12 LIN 1.3 TLE8881TN PG-TO220-5-12 LIN 1.3 TLE8886TN
-
-
Supplier: Infineon Technologies AG
Description: parameter settings Adapting overvoltage protection at low speed (Low HEO) Potential Applications 12V automotive alternators with LIN interface 12V truck alternators with LIN interface 12V aftermarket alternators 12V industrial generators Additional products of LIN
-
Supplier: Nidec Power
Description: Kato Engineering Ultra High Efficiency alternators range from 380 to 690 V.* Kato Engineering's patented high efficiency units deliver optimum efficiencies beyond the traditional approach to high efficiency generators. Kato Engineering designs power generation
- Output Power: 499.99999999999994 to 1,999.9999999999998 kwatts
- Output Voltage: 380 to 13,800 volts
- Engine Speed Requirement: 1,000 to 1,800 rpm
- Output Frequency: 50 Hz, 60 Hz
-
Supplier: SAE International
Description: emissions. The paper presents the results of a simulation study that addresses the minimization of fuel consumption, NO x emissions and combustion noise of a medium-size passenger car. Such a vehicle has a parallel-hybrid diesel powertrain with a high-voltage belt alternator starter.
-
Supplier: Nidec Power
Description: Kato Engineering offers a complete line of high frequency (400 Hz) generators. These units provide economical power for grounded aircraft's navigational equipment, ground power and military support products. Kato Engineering designs power generation systems that can
- Output Power: 100 kwatts
- Output Voltage: 115 to 416 volts
- Engine Speed Requirement: 1,846 to 2,400 rpm
- Output Frequency: 400 Hz
-
Supplier: Nidec Power
Description: Kato Engineering high voltage generators range from 6000 - 15,000 V. The specially designed insulation system used on Kato generators guarantees high opposition to chemicals and moisture in hostile environments, and long generator life. Kato Engineering designs power generation
- Output Power: 749.9999999999962 to 25,000 kwatts
- Output Voltage: 6,000 to 15,000 volts
- Engine Speed Requirement: 600 to 1,800 rpm
- Output Frequency: 50 Hz, 60 Hz
-
Supplier: Prestolite Electric, Inc.
Description: High Output Alternator
-
Supplier: Microchip Technology, Inc.
Description: control the output current with high accuracy. The IC includes a +/-1A gate driver that makes the AT9917 suitable for high power applications. An internal 40V linear regulator powers the IC eliminating the need for a separate power supply for the IC. The IC
- Input Voltage: 5.3 to 40 volts
- Type: Dimmable
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: JTEKT North America, Inc.
Description: superior air tightness is required. A highly reliable air tight seal is adopted to improve the air tightness substantially, thereby achieving a long service life. Bearing for alternator A long service life under high-temperature high-speed rotation is needed for the bearing used
- Application: Automotive
- Primary Bearing Category: Thrust Bearing
-
Supplier: GE Power Conversion
Description: High reliability for wind turbine drive trains GE’s Power Conversion business range of wind generators is suitable for high-power solutions for both onshore and offshore wind turbines. Our direct-drive permanent magnet generators offer high reliability for the full
- Output Power: 2,500 to 12,499.999999999962 kwatts
- Output Voltage: 690 to 14,400 volts
- Drive Type: Direct Driven
-
Supplier: Radwell International
Description: DIRECTIONAL OVER-POWER RELAY, USED FOR PROTECTION OF AN ALTERNATOR AGAINST REVERSE POWER CONDITIONS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: GE Power Conversion
Description: A standard for today's onshore wind turbines GE’s Power Conversion business range of Wind Generators is suitable for high-power solutions for both onshore and offshore wind turbines. GE’s Doubly Fed Induction Generators’ excitation is controlled independently of the grid to
- Output Power: 2,500 to 10,000 kwatts
- Output Voltage: 690 to 15,000 volts
- Drive Type: Direct Driven
-
Supplier: Nidec Power
Description: Kato Engineering low voltage generators range up to 1000 V. The specially designed insulation system used on Kato generators guarantees high opposition to chemicals and moisture in hostile environments, and long generator life. Kato Engineering designs power generation systems that can
- Output Power: 174.99999999999963 to 3,325.0000000000023 kwatts
- Output Voltage: 1,000 volts
- Engine Speed Requirement: 600 to 1,800 rpm
- Output Frequency: 50 Hz, 60 Hz
-
Supplier: Electric Generators Direct
Description: Convert Your Tractor Into a Generator •Use your tractor engine to generate electricity •Requires at least 60 PTO HP to operate properly Multiple Applications •Generate electricity to power tools on the farm or ranch •Backup your home, barn or buildings during a power outage Brushless
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Applications: Power
-
Supplier: Electric Generators Direct
Description: Alternator w/ Capacitor •Designed for maintenance-free performance 100% Copper Winding, Low Distortion Alternator •Provides THD <5%, for high quality power output Aluminum & Steel Housing •Lightweight design for maximum durability Heavy Duty Cast Iron Single Stage Gearbox
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Applications: Power
-
Supplier: Electric Generators Direct
Description: Alternator w/ Capacitor •Designed for maintenance-free performance 100% Copper Winding, Low Distortion Alternator •Provides THD <5%, for high quality power output Aluminum & Steel Housing •Lightweight design for maximum durability Heavy Duty Cast Iron Single Stage Gearbox
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Applications: Power
-
Supplier: Waytek, Inc.
Description: battery and alternator Prevents over-current, over-temperature and undervoltage Quad lug model allows the ABS3 to serve as a high current junction block Allows parallel power cabling between the auxiliary and chassis batteries
- Current Rating: 300 amps
- Operating Voltage: 12 volts
- Power: DC
-
Supplier: Duracell, Inc.
Description: Duracell Portable Generators are built with reliable and efficient Kohler engines and rugged, high-end components, so your generator will last for many years. Our SineWave alternators and SmartPower technologies protect your generator and the electrical devices it powers. Some
- Wattage: 1,600 to 7,000 watts
- Voltage: 120 V, 120/240 V, 240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 916053-CS3341YD14 Operating Temperature Range: -40°C ~ 125°C Features: Automotive Alternator, 3-Phase PMIC 14-SOIC Package: Tube Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated
- Operating Temperature: -40 to 125 C
- Output Options: Inverting
- Features: Other
- Type: SOIC
-
Supplier: SAE International
Description: This Recommended Practice outlines the general requirements for a transportable self-contained, continuous duty, diesel engine driven brushless alternator unit for supplying 400-Hertz electrical power to high performance commercial transport aircraft. It is intended to assist
-
Supplier: Central Marine Diesel
Description: lightweight, easy to use and low cost. Typical uses for this generator include: powering of small tools for general repairs around the home and light duty stand-by-power during power outages. This unit features a 5 HP Honda GC 160 engine, high quality, brushless
- Wattage: 2,520 watts
- Voltage: 120 V
- Fuel Type: Gasoline, Natural Gas
- Features: Other
-
Supplier: Electric Generators Direct
Description: Convert Your Tractor Into a Generator •Use your tractor engine to generate electricity Requires a 210-HP engine to operate properly Multiple Applications •Generate electricity to power tools on the farm or ranch Backup your home, barn or buildings during a power outage Brushless
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Features: Other
- Applications: Power
-
Supplier: Nova Electric
Description: The CGLUPS DC Input UPS is intended for Military Applications wherever pure sinewave battery-backed AC power is required directly from a DC input source. 28 VDC from Aircraft buss or Land Vehicle alternator feeds the CGLUPS and charges the batteries via diode isolation module, which
- Volt-Amp Rating: 2.5 kVA
- Watt Rating: 2 kwatts
- UPS Type: DC Power
-
Supplier: Waytek, Inc.
Description: provides higher power levels for heavy alternator loads, air conditioner systems and power take-off (PTO) applications. InPower's throttles are fully interlocked to ensure safe operation in an elevated idle mode. Individually adjustable speed presets allow different speeds for
-
Supplier: Protavic America, Inc.
Description: A solvent-free, single component resin with low linear expansion and high ionic purity for protecting semi-conductor silicon crystals. Its good fluidity enables it to flow at 20°C into cavities about 1 mm in width. The glass transition temperature is over 150°C, which helps to improve the
- Viscosity: 6,000 cP
- Use Temperature: -67 to 410 F
- Thermal Conductivity: 0.7 W/m-K
- Coeff. of Thermal Expansion (CTE): 9.444444444444445 to 36.11111111111111 µin/in-F
-
Supplier: Protavic America, Inc.
Description: A solvent-free, single component resin with low linear expansion and high ionic purity for protecting semi-conductor silicon crystals. Its good fluidity enables it to flow at 20°C into cavities about 1 mm in width. The glass transition temperature is over 150°C, which helps to improve the
- Viscosity: 3,000 to 9,000 cP
- Use Temperature: -55 to 210 F
- Thermal Conductivity: 0.7 W/m-K
- Dielectric Constant (Relative Permittivity): 4.5 to 5.5
-
Supplier: Central Air Compressor Co.
Description: The RCP duplex compressors are available from 10 HP up to 20 HP and can deliver up to 50.50 acfm on single phase power. RCP duplex compressors feature two pumps and motors, along with an alternator which ensures optimal performance. Features: Solid Cast Iron Cylinders Magnetic Starters
- Flow Capacity: 50.05 SCFM
- Horse Power: 10 to 20 HP
- Power Source: AC Single Phase
- Mounting: Tank Mounted
-
Supplier: Waytek, Inc.
Description: Manually operated battery switches for use on 12VDC and 24VDC electrical systems, for the purpose of disconnecting the battery from the vehicle electrical system when under load, and to stop power from the alternator. This battery switch model is equipped with a supplementary contact
- Current Rating: 40 amps
- Operating Voltage: 6 to 36 volts
- Power: DC
- Features: Other
-
Supplier: MCG SURGE PROTECTION
Description: power bus in front of the electronics to be protected. As a result of its parallel connection, the power path integrity to the load is not affected. The unit can be used in any vehicle where critical and/or costly equipment exists, including OEM applications such as conversion (i.e.
- Mounting: Hard-Wired / Device Mount, Wall / Panel / Backboard Mount
- Features: Plug-in Style, SPD, Silicon Avalanche Diode
-
Supplier: Air Compressors Direct
Description: Horse Power 20 Horse Power Tank Size 120 Gallons Voltage 208-230 V 3-Phase CFM 71 CFM @ 175 PSI Duplex Compressor Delivers Great Performance And Value •2 pumps and motors with an alternator for optimum performance Dependable And Easy To Use •Built in redundancy to make sure you
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 74.46 to 70.74 SCFM
- Horse Power: 20 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Air Compressors Direct
Description: Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 208-230 V 3-Phase CFM 33 CFM @ 175 PSI Duplex Compressor Delivers Great Performance And Value •2 pumps and motors with an alternator for optimum performance Dependable And Easy To Use •Built in redundancy to make sure you
- Flow Capacity: 37 to 33.2 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 15 Horse Power Tank Size 120 Gallons Voltage 208-230 V 1-Phase CFM 45 CFM @ 175 PSI Duplex Compressor Delivers Great Performance And Value •2 pumps and motors with an alternator for optimum performance Dependable And Easy To Use •Built in redundancy to make sure you
- Flow Capacity: 50.5 to 44.56 SCFM
- Horse Power: 15 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Westerbeke Corporation
Description: Series from Westerbeke: Continuous - Quality - Power. Standard Equipment Electronic voltage regulation Fresh water cooling Electric 12-Volt fuel lift pump 50-Amp battery charging alternator Overspeed shutdown High water temperature shutdown High exhaust temperature
- Wattage: 10,000 watts
- Fuel Type: Gasoline
- Applications: Industrial
Find Suppliers by Category Top
Featured Products Top
-
& Consumer Products: Pumps, air compressors, outboard engines, power tools, tractors, door closers. Why Choose Mouette Bearings: High (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
into the lighting system power supply, inductors improve the light's brightness and stability. EV charging systems: Used in the charging circuit, inductors smooth the current flow from the alternator to the battery, preventing voltage spikes and battery (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics
Conduct Research Top
-
Reciprocating Linear Alternator White Paper
. Alternator (URLA) utilizes specialized materials to ensure durability and minimizes the losses by. closely integrating highly-efficient, power-conversion componentry to achieve direct power. conversion with an efficiency as high as 85% from a single electromechanical device.
-
High-Efficiency Operation of a Hybrid Electric Vehicle Starter/Generator Over Road Profiles
Efficient operation of induction motor starter/alternator systems is an important part of the power-management function that is required in the self-contained vehicular environment. However, the nonlinear dynamics of the induction motor [1], parameter sensitivity to environmental factors, load
More Information Top
-
Inverterless high-power interior permanent-magnet automotive alternator
Proposed new features in cars, such as electromechanical valves and active suspension systems, will increase the auxil- iary electric power consumption and, hence, require a higher power alternator .
-
Inverterless high power interior permanent magnet automotive alternator
High Power Alternator .
-
Energy management system design and testing in a dual-voltage system
SIMULATION OF NEW HIGH POWER ALTERNATOR ..............................................................
-
Iron loss reduction in an interior PM automotive alternator
High Power Alternator Specification .
-
A Summary Of Developments In Lightweight Prime Power For Tactically Mobile Pulsed Power Applications
The power system concept devised for this scenario included a turbine engine sized for the average power throughput, a dual flywheel system with counterrotating wheels, two high power alternators , and two transformedrectifier (T/R) units (see Figure 2).
-
Investigation of inverterless control of interior permanent magnet alternators
High Power Alternator Specification .
-
Uncontrolled generation in interior permanent magnet machines
Automotive manufacturers are currently looking into low- cost high power alternators with wide constant power speed ranges of up to 10:1 in order to satisfy the projected needs of next-generation vehicles [1].
-
A Simple Architecture for 42V Generator: Technical Design and Benefits
This solution is optimized in cost for a high power alternator of 6 kW under 42V.
-
Investigation of an alternator charged pulse forming network with flywheel energy storage
Abstract: One of the more promising electric gun system configurations utilizes a capacitor based pulse forming network to power the launcher, a limited duty, high power alternator to charge the capacitors and a composite flywheel for energy storage.
-
HPA generator to boost vehicle power
ITT Corporation has unveiled new High Powered Alternator (HPA) technology that the company believes can substantially boost the electrical power output for vehicles.
Indicates content that may require registration and/or purchase.