-
Supplier: Wolfspeed
Description: High Power RF GaN on SiC HEMT 50 W, 48 V, 3400 – 3800 MHz The GTRA360502M is a 50-watt (P3dB) GaN on Sic high electron mobility transistor (HEMT) for use in multi-standard cellular power amplifier applications. It features input matching, high
-
Supplier: Qorvo
Description: Qorvo's QPC2040 is a Single-Pole, Double–Throw (SPDT) switch fabricated on Qorvo's QGaN15 0.15um GaN on SiC production process. Operating from 8 to 12 GHz, the QPC2040 typically supports 10 W input power handling at control voltages of 0/-28 V for pulsed RF operations. This switch
- Supply Voltage (VS): 0 volts
- Features: Other
- Standards and Certifications: RoHS Compliant
- Switch Type: SPDT
-
Supplier: Qorvo
Description: isolation. The TGS2355 is available in a small 2.14 x 2.50 mm die size and requires very little control current allowing for easy system integration without impacting system power budgets. The TGS2355 is ideally suited for high power switching applications across both defense
- Supply Voltage (VS): 0 volts
- Features: Other
- Standards and Certifications: RoHS Compliant
- Switch Type: SPDT
-
-
Supplier: Qorvo
Description: Qorvo's TGS2355–SM is a Single-Pole, Double–Throw (SPDT) reflective switch fabricated on Qorvo's QGaN25 0.25um GaN on SiC production process. Operating from 0.5 to 6GHz, the TGS2355–SM typically supports up to 100W input power (pulsed) handling at control voltages of 0/-40 V. This
- Supply Voltage (VS): 0 volts
- Features: Other
- Standards and Certifications: RoHS Compliant
- Switch Type: SPDT
-
Supplier: Qorvo
Description: of 1 dB and high isolation of -35 dB typical. The TGS2352-2 is ideally suited for high power switching applications. The part is lead-free and RoHS compliant. For additional information on GaN thermal performance refer to the following application note and video.
- Supply Voltage (VS): 0 volts
- Features: Other
- Standards and Certifications: RoHS Compliant
- Switch Type: SPDT
-
Supplier: Skyworks Solutions, Inc.
Description: 1218 MHz High Output GaN CATV Power Doubler Amplifier
- Minimum Gain: 23 dB
- Maximum Gain: 23 dB
- Noise Figure: 4 dB
- Nominal Operating Current: 0.765 amps
-
Supplier: Fairview Microwave Inc.
Description: high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our high power amplifier is part of over one million RF, microwave and millimeter wave components in stock. This high
- Frequency Range: 2,000 to 18,000 MHz
- Maximum Gain: 37 dB
- Maximum Operating Voltage: 24 volts
- Amplifier Type: Power Amplifier
-
Supplier: Northrop Grumman Corporation
Description: Limited Samples NEW APN237 GaN Power Amplifier 13.5-15.5 13 40.5 44.5 Die Limited Samples NEW APN149 GaN HEMT High Power Amplifier 18-23 20 36 38 Die Limited Samples APN180 GaN HEMT High Power Amplifier 27-31 21 37 39 Die Pre-Production
- Frequency Range: 10,000 to 46,000 MHz
- Minimum Gain: 13 dB
- Maximum Gain: 25.5 dB
- Output Power( P1dB): 34 to 40.499999999999986 dBm
-
Supplier: Wolfspeed
Description: Wolfspeed’s CGH40025 is an unmatched, gallium-nitride (GaN) high-electron-mobility transistor (HEMT). The CGH40025, operating from a 28-volt rail, offers a general-purpose, broadband solution to a variety of RF and microwave applications. GaN HEMTs offer high efficiency,
- Output Power: 25 watts
- Operating Frequency: 6,000 MHz
- Features: HEMT, Other
-
Supplier: Wolfspeed
Description: Wolfspeed’s CGH40010 is an unmatched, gallium-nitride (GaN) high-electron-mobility transistor (HEMT). The CGH40010, operating from a 28-volt rail, offers a general-purpose, broadband solution to a variety of RF and microwave applications. GaN HEMTs offer high efficiency,
- Output Power: 10 watts
- Operating Frequency: 6,000 MHz
- Features: HEMT, Other
-
Supplier: Wolfspeed
Description: Wolfspeed’s CGH40045 is an unmatched, gallium-nitride (GaN) high electron mobility transistor (HEMT). The CGH40045, operating from a 28 volt rail, offers a general purpose, broadband solution to a variety of RF and microwave applications. GaN HEMTs offer high efficiency,
- Output Power: 45 watts
- Operating Frequency: 4,000 MHz
- Features: HEMT, Other
-
Supplier: Fairview Microwave Inc.
Description: specs on this high gain high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our high power high gain amplifier is part of over one million RF, microwave and millimeter
- Frequency Range: 2,000 to 6,000 MHz
- Maximum Gain: 46 dB
- Maximum Operating Voltage: 30 volts
- Amplifier Type: Power Amplifier
-
Supplier: Fairview Microwave Inc.
Description: specs on this high gain high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our high power high gain amplifier is part of over one million RF, microwave and millimeter
- Frequency Range: 8,000 to 12,000 MHz
- Maximum Gain: 46 dB
- Maximum Operating Voltage: 30 volts
- Amplifier Type: Power Amplifier
-
Supplier: Fairview Microwave Inc.
Description: specs on this high gain high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our high power high gain amplifier is part of over one million RF, microwave and millimeter
- Frequency Range: 6,000 to 10,000 MHz
- Maximum Gain: 43 dB
- Maximum Operating Voltage: 25 volts
- Amplifier Type: Power Amplifier
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZHL-50W-GAN+ and ZHL-50W-GANX+ are Class A, high power amplifiers that utilize a Gallium Nitride (GaN) push-pull output stage, which results in a higher efficiency (50% typ.) as compared to GaAs, LDMOS and VDMOS counterparts. These amplifiers provide 50 W
- Frequency Range: 20 to 500 MHz
- Minimum Gain: 1.2 dB
- Maximum Gain: 1.2 dB
- Output Power( P1dB): 46.2 to 48 dBm
-
Supplier: Mini-Circuits
Description: The Mini-Circuits ZHL-100W-GAN+ utilizes high power Galium Nitride (GaN) output stage, which results in higher efficiency (50% typ.) as compared to GaAs, LDMOS and VDMOS counterparts. GaN FET’s boast a maximum junction temperature of 250°C translating into higher
- Operating Temperature: -25 to 65 C
- Nominal Impedance: 50 Ohms
- Package Type: Connectorized
- Amplifier Type: Power Amplifier
-
Supplier: Custom MMIC
Description: The CMD216 is a 5.6 W GaN MMIC power amplifier die ideally suited for Ku band communications systems where high power and high linearity are crucial design requirements. This amplifier delivers greater than 16 dB of gain with a corresponding output 1 dB compression
- Frequency Range: 14,000 to 18,000 MHz
- Minimum Gain: 16 dB
- Maximum Gain: 16 dB
- Output Power( P1dB): 37 dBm
-
Supplier: Richardson RFPD
Description: optimizes the power flow and simplifies the PCB board layout. ISG3201 employs independent high-side and low-side PWM input, which are usually available from most of GaN controllers. The ISG3201 is available in a compact 5mmx6.5mmx1.12mm LGA package. Features 2x 100V, 3.2mohm
- Features: Other
-
Supplier: Infineon Technologies AG
Description: CoolGaN™ bidirectional switch 650 V G5 in TOLT, 55 mΩ The IGLT65R055B2 is a 650 V normally-off bidirectional power transistor in TOLT package, enabling high power density designs. The CoolGaN™ BDS 650 V G5 enables efficient voltage blocking in both directions, making it a
- Features: Other
-
Supplier: Infineon Technologies AG
Description: CoolGaN™ bidirectional switch 650 V G5 in TOLT, 110 mΩ The IGLT65R110B2 is a 650 V normally-off bidirectional power transistor in TOLT package, enabling high power density designs. The CoolGaNTM BDS 650 V G5 enables efficient voltage blocking in both directions, making it a
- Features: Other
-
Supplier: MACOM
Description: MACOM is the world’s only provider of GaN on Si technology for RF applications. We offer a broad range of continuous wave (CW) GaN on Si RF power transistor products as discrete devices and modules designed to operate from DC to 6 GHz. Our high power CW and linear
- Power Gain: 9 to 20 dB
- Output Power: 4 to 500 watts
- Operating Frequency: 0 to 6,000 MHz
- Transistor Grade / Operating Range: Commercial, Industrial
-
Supplier: MACOM
Description: At MACOM we offer a broad range of pulsed and linear RF power transistor products--discrete devices, modules, and pallets designed to operate from DC to 6 GHz. Our high power transistors are ideal for civil avionics, communications, networks, radar, and industrial, scientific,
- Power Gain: 11 to 14 dB
- Output Power: 18 to 45 watts
- Operating Frequency: 0 to 4,000 MHz
- Transistor Grade / Operating Range: Commercial, Industrial
-
Supplier: Qualtek Electronics Corp.
Description: All Configurations may not be available. Contact Qualtek for Availability. 160W Single Output Desktop GaN FET Power Supply Click Here to View Output Plug Types Features IEC/EN/UL 62368-1 & IEC 60950-1 Universal Input 100-240VAC Gallium Nitride Based Design High Power
- DC Output Voltage: 12 to 56 volts
- DC Output Power: 160 watts
- AC Input Voltage: 100 to 240 volts
- Number of Outputs: 1 #
-
Supplier: Qualtek Electronics Corp.
Description: All Configurations may not be available. Contact Qualtek for Availability. 120W Single Output Desktop GaN FET Power Supply Click Here to View Output Plug Types Features IEC/EN/UL 62368-1 & IEC 60950-1 Universal Input 100-240VAC Gallium Nitride Based Design High Power
- DC Output Voltage: 12 to 56 volts
- DC Output Power: 120.00000000000001 watts
- AC Input Voltage: 100 to 240 volts
- Number of Outputs: 1 #
-
Supplier: Qualtek Electronics Corp.
Description: All Configurations may not be available. Contact Qualtek for Availability. 200W Single Output Desktop GaN FET Power Supply Click Here to View Output Plug Types Features IEC/EN/UL 62368-1 & IEC 60950-1 Universal Input 100-240VAC Gallium Nitride Based Design High Power
- DC Output Voltage: 12 to 56 volts
- DC Output Power: 200 watts
- AC Input Voltage: 100 to 240 volts
- Number of Outputs: 1 #
-
Supplier: Infineon Technologies AG
Description: The GS66516B-TR is an enhancement mode GaN-on-Silicon power transistor. The properties of GaN allow for high current, high voltage breakdown and high switching frequency. The GS66516B-MR is a bottom-side cooled transistor in a GaNPX® package with very low
- Features: Other
-
Supplier: Richardson RFPD
Description: The PE29101 integrated high-speed driver is designed to control the gates of external power devices, such as enhancement mode gallium nitride (GaN) FETs. The outputs of the PE29101 are capable of providing switching transition speeds in the sub-nanosecond range for switching
- Category: Development Board
-
Supplier: Infineon Technologies AG
Description: CoolGaN™ bidirectional switch 40 V G3 in WLCSP, 6 mΩ The IGK080B041S is a 40 V normally-off bidirectional power transistor housed in a small WLCSP 1.7x1.7 package, enabling high power density designs. Thanks to its very low on-state resistance, it is the ideal choice for
- Features: Other
-
Supplier: Solid State Devices, Inc.
Description: FEATURES: 4th Generation Gallium Nitride Technology Exceptionally Low RDSon Low Qg Simplifies Gate Drive Circuit Very Fast Switching for High-Freq. Applications Low Thermal Resistance Hermetically Sealed Package Available in Hermetically Sealed, Chip-Scale Package (SMG.3-1) – Consult Factory
- V(BR)DSS: 100 volts
- rDS(on): 0.008 ohms
- IDSS: 0.1 to 0.6 milliamps
- QG: 12 to 14.999999999999998 nC
-
Supplier: CoorsTek
Description: Next-generation power electronics substrate As silicon-based power devices reach their physical limits, Gallium Nitride (GaN) is the material of choice for the power electronics industry. GaN is replacing Silicon (Si) for more energy-efficient, smaller, cooler, and
-
Supplier: Integra Technologies, Inc.
Description: Class AB Operation ■ Metal Based Package Sealed With Ceramic-Epoxy Lid ■ Gold Metallization System: Chip - Wire Bond - Package ■ Package Size: W=0.800″ (40.60mm), L=0.400″ (20.30mm) ■ 100% High Power RF Tested in Fixed Tuned RF Test Fixture
- Power Gain: 22 dB
- Output Power: 160 watts
- Operating Frequency: 420 to 450 MHz
- Features: MOSFET RF Transistors, Other, Power BJT Transistors
-
Supplier: Nexperia B.V.
Description: The GAN039-650NBB is a 650 V, 33 mΩ Gallium Nitride (GaN) FET in a CCPAK1212 package. It is a normally-off device that combines Nexperia’s latest high-voltage GaN HEMT H2 technology and low-voltage silicon MOSFET technologies — offering superior reliability and performance.
- Transistor Grade / Operating Range: Industrial
- Features: Other
-
Supplier: Richardson RFPD
Description: isolator or other circuitry in high-side applications. The strong driving capability and fast propagation delay, along with input noise deglitching and built-in UVLO, OVP, OTP protection features, make the INS1001 extremely suitable for high power, high frequency, and
-
Supplier: Integra Technologies, Inc.
Description: IGN0110UM100 is a dual gallium nitride (GaN) high electron mobility transistor (HEMT). This device is designed for Broadband applications operating over the 100 – 1GHz instantaneous frequency band. Under CW conditions it supplies a minimum of 100 watts of output power with 12dB
- Power Gain: 12.5 dB
- Output Power: 100 watts
- Operating Frequency: 100 to 1,000 MHz
- Features: MOSFET RF Transistors, Other, Power BJT Transistors
-
Supplier: Nexperia B.V.
Description: The GAN041-650WSB is a 650 V, 35 mΩ Gallium Nitride (GaN) FET in a TO-247 package. It is a normally-off device that combines Nexperia’s latest high-voltage GaN HEMT H2 technology and low-voltage silicon MOSFET technologies — offering superior reliability and performance.
- Transistor Grade / Operating Range: Industrial
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Nexperia announced the expanded portfolio of 650 V industrial-grade high-power GaN FETs for demanding power conversion applications. The portfolio includes devices in 35 mΩ, 50 mΩ and 70 mΩ, offered in industry-standard TO-247-3, TO-247-4, TOLL and TOLT packages. The extended (read more)
Browse Transistors Datasheets for Nexperia B.V. -
Smaller. Smarter. More Efficient. Qualtek’s GaN desktop power supplies deliver up to 300 W with higher efficiency and a fraction of the size of traditional silicon designs (read more)
Browse Power Supplies Datasheets for Qualtek Electronics Corp. -
Bringing 20 years’ expertise in high-quality, robust SMD packaging to the GaN FET portfolio, we adopt proven technology to give industry-leading performance in a truly innovative package. CCPAK's copper-clip cascode design optimizes electrical and thermal performance, improves (read more)
Browse Power MOSFET Datasheets for Nexperia B.V. -
macro GaN portfolio includes high power RF transistors designed for Remote Radio Heads (RRH) in cellular base stations. These devices are designed for 40 W to 80 W radio units targeting 4T4R and 8T8R (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
Qorvo's QPA2811 is a packaged, high-power X-band amplifier fabricated on Qorvo’s production 0.15 um GaN on SiC process (QGaN15). Covering 8.5?-?10.55 GHz, the QPA2811 provides 48.9 dBm of saturated output power and 27.9 dB of large-signal gain while achieving 48.5 % power (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
cost of ownership compared to alternative technologies. This product offering combines Qorvo's market leadership in GaN technology and wideband MMIC design along with our high-count combining techniques for a best in class solution to power amplification. The QPB1840N is equipped with an (read more)
Browse Power Amplifiers Datasheets for Qorvo -
Infineon is uniquely positioned in the power semiconductor market, mastering all power technologies from silicon (Si) like CoolMOS™ SJ MOSFETs and IGBTs to wide bandgap materials like silicon carbide (SiC) and gallium nitride (GaN). Its CoolGaN™ devices will (read more)
Browse Network Equipment Datasheets for DigiKey -
Qorvo's QPA1314 is a packaged high power MMIC amplifier, fabricated on Qorvo's production 0.15 um GaN on SiC process (QGaN15). QPA1314 is targeted for 13.75 – 14.5 GHz Satcom band. Linear power is 20 W with 25 dBc third order intermodulation distortion products. It (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
The family of RF GaN-on-SiC Ka-Band amplifiers covers power levels from 33 to 44 dBm, and are available in die or QFN-package formats. These devices are fabricated on the proprietary UMS GH15 GaN process, which is optimized up to 42 GHz, delivering high power, high PAE and high linearity, and making it ideal for transmitting modulated waveforms. (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
Macom's CMPA851A MMIC High Power Amplfier family (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD
Conduct Research Top
-
Thermal Considerations for High-Power GaN RF Amplifiers
The reliability of high-power GaN HEMTs, employed in high power amplifiers, is driven by peak temperatures within the base semiconductor technology. As such, the design engineer must carefully consider the thermal environment presented to a high-power amplifier. This paper will examine how peak
-
High-Efficiency, Ka-band GaN Power Amplifiers
Abstract-This paper reports the design and performance of state-of-the-art GaN MMICs and a fully packaged Ka-band SSPA. Incorporating harmonic tuning, the MMICs produce power levels up to 10 W CW with efficiencies in the high thirties (42% peak) at frequencies of 30 to 34 GHz. These results
-
RF Power: GaN Moves In for the Kill
papers, analyst reports, and corporate brochures. After all, GaN has at least ten times the power density per millimeter of transistor gate periphery, higher operating voltages (reducing impedance transformation issues), higher efficiency, and the ability to combine high RF power output over broad
-
Understanding the Phenomenon of High-Power Pulse Recovery in GaN LNAs
The Gallium Nitride (GaN) high electron mobility. transistor (HEMT) is well known for its use in microwave and millimeter wave power amplifiers due to its high breakdown voltage and ability to handle high RF power. Recently, GaN technology has also been used to create low noise amplifiers (LNAs
-
GaN FETs: Why Cascode?
GaN technology and specifically GaN-on-Silicon HEMT technology has become a key focus for power engineers over the last few years. Its promise to provide the high-power performance and high-frequency switching many applications are demanding is clear. However as commercial GaN FETs become more
-
Microwave RF: GaN Devices Raising the Output-Power Performance Bar
Solid-state power comes in many forms, although the fastest-growing high-frequency, high-power semiconductor technology may be based on gallium nitride (GaN). GaN power transistors have long been the active-device building blocks for linear and compressed power amplifiers in L- and S-band military
-
Microwave Journal: Breakthrough GaN Device for Satcom Delivers 20 W of Power
Qorvo's QPA1724 is a packaged high power MMIC amplifier, Ku-/K-Band, fabricated on Qorvo's production 0.15 um GaN on SiC process (QGaN15). QPA1724 is targeted for 17.3 to 21.2 GHz satcom band. It provides 20 W of saturated output power with 16 dB of large signal gain while achieving 27 percent
-
Broadening GaN FET applications with e-mode
offering with high- (650 V) and low-voltage (100 / 150 V) e-mode (enhancement mode) devices, Nexperia provides designers with the optimum choice of efficiency and power density.
-
Wolfspeed Addresses Growing Ultra-High Frequency Radar Market With New GaN HEMT
The device was engineered for the growing ultra-high frequency (UHF) radar market, in which defense, public safety and land mobile radio applications seek to upgrade performance and component life cycle availability by implementing GaN RF power devices. The new UHF GaN RF device delivers greater
-
Reaching New Levels of Linearity in Passive Mixers with GaN Technology
When microwave engineers hear the words "Gallium. Nitride" (GaN), one thought usually comes to their. minds: power amplifiers. Due to its physical properties of high-breakdown voltage and high-thermal conductivity, GaN is ideally suited over its Gallium Arsenide (GaAs) counterpart
-
Embedded: 5G and GaN: What Embedded Designers Need To Know
As described in the previous article in this series, the power demands of sub-6GHz 5G base stations are driving a shift from LDMOS amplifiers to GaN-based solutions. The high power density, efficiency and wider frequency support make it a compelling solution for many RF applications. As any
-
Microwave Journal: The RF GaN Device Market: A Roller-Coaster Ride
In as little as five years, analysts at Yole Développement (Yole) predict the already mighty RF GaN device market will mushroom from some $900 million to $2.4 billion. Three decades of investment from defense organizations around the world has placed this high power density, high efficiency
-
Wide-Bandgap Semiconductor: The Future of SiC and GaN Technology
While silicon is an excellent general-purpose semiconductor, its limitations when dealing with high voltages, temperature, and switching frequencies are well-documented. As the market continues its race towards more power, the industry is accelerating away from silicon in favor of WBG semiconductor
-
Wide Bandgap Semiconductor - The Future of SiC and GaN Technology
While silicon is an excellent general-purpose semiconductor, its limitations when dealing with high voltages, temperature, and switching frequencies are well-documented. As the market continues its race towards more power, the industry is accelerating away from silicon in favor of WBG semiconductor
-
An Analysis of Current-Source Inverters Using High-Frequency WBG Switches
semiconductors using silicon carbide (SiC) and gallium nitride (GaN), have emerged as a viable alternative. They can switch faster than their silicon-based counterparts, making them an attractive option for high-frequency PWM switching applications.
-
Miniature Strip-Connectors Designed for Rugged Circuit Density
High density, portable, robotic, space and bodymounted electronics all share in similar requirements their design. Advanced electronic systems are rapidly evolving in their use of advance chip technologies from CMOS, and GaN, (Gallium Nitride), to MEMs technologies. These new chips are operating