Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Ohmite Manufacturing Co.
Description: It can be difficult controlling high current levels. Ohmite makes it easy with Power Tap Switch line of rotary switches. Ohmite power Tap Switches are constructed to provide dependable, convenient operation. All Ohmite tap switches, from 15 to 100
- Angle Between Positions: 15 degrees
- Maximum Current Rating: 30 amps
- Maximum AC Voltage Rating: 300 volts
- Maximum DC Voltage Rating: 20 volts
-
Supplier: Electro Standards Laboratories
Description: reconfiguration errors. The Model 9451 is manually operated, requiring no power. Ffeatures: Allows quick connection to any one of three DB25 devices from one COMMON device. Manual operation via front-panel rotary switch. High reliability sealed switch with self-wiping low
- Number of Ports: 4 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Electro Standards Laboratories
Description: four DB25 devices or networks from one COMMON device or network. Manual operation via front panel rotary switch. High reliability sealed switch with self-wiping low impedance contacts. Transparent to data speed and format. All 25 pins of the DB25 interface are switched via
- Number of Ports: 5 #
- Form Factor: Rack Mount
- Network Equipment: Switch
-
-
Supplier: Electro Standards Laboratories
Description: SPECIFICATIONS: PORT CONNECTORS: (3) RJ45 female connectors labeled A, B, and COMMON. TWO SWITCH POSITONS: (1) Rotary switch selects COM to A, or COM to B. PINS SWITCHED: All 8 pins are switched via break-before-make rotary switch. POWER: No Power required. Manually
- Number of Ports: 3 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Littelfuse, Inc.
Description: Stainless steel hardware and tin-plated copper studs. Can be installed in locations with limited space behind the panel. Isolates batteries and stops battery drain when vehicle is stored. Also cuts power to battery for safety during vehicle maintenance. Ignition protected to SAE J1171 and ISO
- Current Rating: 300 amps
- Operating Voltage: 32 volts
- Power: DC
-
Supplier: NKK Switches
Description: Standard Size Rotary Switches Up To 30A Power Level; Bushing Mount; Screw Lug, Solder Lug and Quick Connect Options, 2-11 positions, UL, cULus Available in low, medium, and high capacity models made of zinc-plated steel mounting plate, making them sturdy and dependable
- Maximum Current Rating: 12 amps
- Maximum AC Voltage Rating: 125 volts
- Features: Other
-
Supplier: Electro Standards Laboratories
Description: Model 9740/40 Manual CAT5 AB network switch system comes with a Lifetime Warranty Connectors: RJ45 jacks A, B and Common connectors on rear panel Two-position rotary switch on front panel All 8 pins are switched. Allows compatibility with all RJ-45 interfaces Manually operated, no
- Number of Ports: 3 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: NKK Switches
Description: Standard Size Rotary Switches Up To 30A Power Level; Bushing Mount; Screw Lug, Solder Lug and Quick Connect Options, 2-11 positions, UL, cULus Available in low, medium, and high capacity models made of zinc-plated steel mounting plate, making them sturdy and dependable
- Maximum Current Rating: 30 amps
- Maximum AC Voltage Rating: 125 volts
- Actuator Type: Knob Shaft
- Features: Other
-
Supplier: NKK Switches
Description: Standard Size Rotary Switches Up To 30A Power Level; Bushing Mount; Screw Lug, Solder Lug and Quick Connect Options, 2-11 positions, UL, cULus Available in low, medium, and high capacity models made of zinc-plated steel mounting plate, making them sturdy and dependable
- Maximum Current Rating: 6 amps
- Maximum AC Voltage Rating: 125 volts
- Actuator Type: Knob Shaft
- Features: Other
-
Supplier: Betatronix LLC
Description: Resistance Range: 0.20% to 5.0% Primarily manufactured with wirewound resistance elements, multi-turn potentiometers came into being because they offered better resolution and, in turn, better linearity. That benefit is less significant now, because today's non-wirewound resistance elements offer
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 1,000 kilovolts
- Category / Application: Aerospace, Automotive, Current Sensing Resistor, Dynamic Braking Resistor, Fusible Resistor, General Use, Harmonic Filter Resistor, High-Current Resistor, High-Frequency Resistor, High-Voltage Resistor, Industrial, Medical, Power Resistor, Precision Resistor, Railway Resistor, Surge Resistor,
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-RSW Series products are motorized rotary stage devices with built-in controllers. Rated for 2.25 N⋅m of torque they are ideal for high precision, angular positioning applications. They are stand-alone units requiring only a standard 24-48 V power supply. An indexed
- Load Capacity: 44.96 lbs
- Maximum Torque: 9.292035398230084 In-lbs
- Rotary Velocity / Speed: 450 deg/sec
- Positioning Accuracy: 0.08 degrees
-
Supplier: Zaber Technologies, Inc.
Description: power, so multiple X-Series products can use a single power supply. Speed up to 60°/s and torque up to 70 N⋅m Up to 300 kg centered load capacity 50.8 mm (2") or 101.6 mm (4") aperture Multiple X-Series products in a daisy-chain can share a single power supply Built-in
- Load Capacity: 112.4 lbs
- Maximum Torque: 88.4955752212389 In-lbs
- Rotary Velocity / Speed: 24 deg/sec
- Gear Ratio: 180 (N:1)
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-RSW Series products are motorized rotary stage devices with built-in controllers. Rated for 2.25 N⋅m of torque they are ideal for high precision, angular positioning applications. They are stand-alone units requiring only a standard 24-48 V power supply. An indexed
- Load Capacity: 44.96 lbs
- Maximum Torque: 19.91150442477875 In-lbs
- Rotary Velocity / Speed: 115 deg/sec
- Positioning Accuracy: 0.08 degrees
-
Supplier: Zaber Technologies, Inc.
Description: power, so multiple X-Series products can use a single power supply. Speed up to 60°/s and torque up to 70 N⋅m Up to 300 kg centered load capacity 50.8 mm (2") or 101.6 mm (4") aperture Multiple X-Series products in a daisy-chain can share a single power supply Built-in
- Load Capacity: 674.4 lbs
- Maximum Torque: 398.23008849557505 In-lbs
- Rotary Velocity / Speed: 60 deg/sec
- Gear Ratio: 102 (N:1)
-
Supplier: NKK Switches
Description: Standard Size Rotary Switches Up To 30A Power Level; Bushing Mount; Screw Lug, Solder Lug and Quick Connect Options, 2-11 positions, UL, cULus Available in low, medium, and high capacity models made of zinc-plated steel mounting plate, making them sturdy and dependable
- Maximum Current Rating: 30 amps
- Maximum AC Voltage Rating: 125 volts
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Full-Featured DC Power Supplies to Meet Your High Power Needs B&K Precision models 1900, 1901, and 1902 are laboratory grade switching DC power supplies with high current output in a small, lightweight form factor. The 1900 Series provide various configurations of
-
Supplier: Allied Electronics, Inc.
Description: Full-Featured DC Power Supplies to Meet Your High Power Needs B&K Precision models 1900, 1901, and 1902 are laboratory grade switching DC power supplies with high current output in a small, lightweight form factor. The 1900 Series provide various configurations of
-
Supplier: Cole-Parmer
Description: telecommunications, R&D, service, university labs, and more. Power supplies provide various configurations of high-output voltage or high-output current all in a small, lightweight form factor. The dual-action push-button interface allows you to set both coarse and fine, as well
- DC Output Voltage: 1 to 32 volts
- DC Output Power: 960.000000000002 watts
- Type: DC Power Supply
- Technology: Switching
-
Supplier: Cole-Parmer
Description: telecommunications, R&D, service, university labs, and more. Power supplies provide various configurations of high-output voltage or high-output current all in a small, lightweight form factor. The dual-action push-button interface allows you to set both coarse and fine, as well
- DC Output Voltage: 1 to 16 volts
- DC Output Power: 960.000000000002 watts
- Type: DC Power Supply
- Technology: Switching
-
Supplier: Cole-Parmer
Description: telecommunications, R&D, service, university labs, and more. Power supplies provide various configurations of high-output voltage or high-output current all in a small, lightweight form factor. The dual-action push-button interface allows you to set both coarse and fine, as well
- DC Output Voltage: 1 to 60 volts
- DC Output Power: 900.0000000000016 watts
- Type: DC Power Supply
- Technology: Switching
-
Supplier: Deodhar Electro Design P. Ltd.
Description: The IVP Series of Intelligent Switch Mode Variable high performance power supplies are the latest and broadest range of single output, zero up, stand alone programmable power supplies available today. These are designed for multiple applications such as bench top or rack mount
- Type: DC Power Supply
-
Supplier: International Thermal Systems LLC.
Description: The Rotary Drum Washer is a universal system designed for batch production utilizing a powered rotary drum with an internal helix to transport the parts through the system. Typical applications for the Rotary Drum Washer are the general cleaning of small parts produced in
- Machine Type: Complete Machine / Turnkey System, Spray Washers
- Part Loading: Conveyor
- Source: Electric, Gas / Oil, Steam
- Machine Mounting: Floor / Skid
-
Supplier: Exsenco, LLC
Description: parallel output. ◆ High resolution The resolution is 0.022 degree per bit approximately. ◆ High accuracy The accuracy of angular position output is less than 1 degree.
- Operating Temperature: -4 to 176 F
- Output: Current, Voltage
- Body Shape: Cylindrical
- Features: DC Powered
-
Supplier: Cole-Parmer
Description: • High voltage, high current in a small compact design • Automatic CV/CC crossover operation • Rotary encoder control for precise voltage and current setting • Overvoltage, overtemperature, and overload protection • PC software for remote control and external timed programming •
- DC Output Voltage: 1 to 36 volts
- DC Output Power: 359.9999999999999 watts
- Output Frequency: 0.00005 to 0.00006 MHz
- AC Output Voltage: 100 to 240 volts
-
Supplier: J&S Machine, Inc.
Description: machine. In between you will find 12 models with a variety of configurations to place the CNC machine offerings at over 50 models. The YLM CNC product line has a reputation for long lasting machine life, heavy construction, high volume production, and part to part reliability and
- Max. Round Size: 0.236 to 0.315 inch
- Max. Bending Angle: 190 degrees
- Power: Hydraulic
- Type: Rotary Draw / Mandrel
-
Supplier: Radwell International
Description: (PRICE/EA) IC, HIGH SIDE POWER SWITCH, SOT223-4; POWER LOAD SWITCH TYPE:HIGH SIDE; CURRENT LIMIT:2.2A; DISTRIBUTION SWITCH CASE STYLE:SOT-223; NO. OF. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DEWALT Industrial Tool Co.
Description: high torque, high efficiency motor delivers maximum performance in all drilling and fastening applications DEWALT® exclusive lithium ion cells offer long battery life & durability: 2,000 recharges Variable speed reversible switch delivers increased versatility Factory-set clutch
- Length: 10.5 inch
- Impact Force: 1.9000000000000001 Ft-lbs
- Power: Electrical Tools, Power Tools
- Type: Rotary Hammer
-
Supplier: Win Source Electronics
Description: Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automation & Process Control
- Features: Rotary Limit Switch
-
Supplier: Win Source Electronics
Description: Manufacturer: Omron Win Source Part Number: 1166139-D2F-01F Manufacturer Homepage: www.omron.com/index3.html Alternative Parts (Cross-Reference): AH1480; MDB105C01C01B; MDB103E01C01A; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand
- Features: Rotary Limit Switch
-
Supplier: Clark Solutions
Description: TSFR Series Magnetic Drive Rotary Vane Pump AC Power, 4 Speed Selections, Continuous Flow to 1000 l/h (264 gph). Description: The TSFR series is designed for those applications where many hours of operation are required. The TSFR delivers up to 1000 l/h on a continuous duty basis. The
- Maximum Discharge Flow: 4.402867533333334 GPM
- Power Source: AC Powered
- Pump Type: Magnetic Drive Pumps, Positive Displacement Pumps, Rotary Vane Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features SHOCKS™- Active Vibration Control significantly reduces vibration and increases user comfort and productivity Compact L-shape design allows access in tight spaces while providing optimal balance 1.7 ft-lbs impact energy provides corded power without the cord Variable speed,
- Length: 10.5 inch
- Impact Force: 1.7 Ft-lbs
- Power: Electrical Tools, Power Tools
- Type: Rotary Hammer
-
Supplier: Computer Network Accessories, Inc.
Description: 1A+4B, 4-way USB manual switch box. Enables user to share computers, printers and other peripherals economically and easily. High quality rotary switch, fully shielded metal case with anti-skid feet and female connectors with Gold plated contacts. No power required.
- Network Equipment: Switch
-
Supplier: ValueTronics International, Inc.
Description: various configurations of high output voltage or high output current in a small, lightweight form factor. These power supplies provide various configurations of output voltage and current, and feature rotary encoder control knobs, which make setting voltage and current
- DC Output Power: 359.9999999999999 watts
- Type: DC Power Supply
-
Supplier: Streamlight, Inc.
Description: Pistol-grip spotlight features 3 modes: High, Low, Emergency SignalC4 LED Illumination Output and Runtime:High: 80,000 candela peak beam intensity; 300 lumens, 560 meter beam distance, 5 hour runtimeLow: 6,100 candela peak beam intensity; 25 lumens, 155 meter beam distance, 50 hour
- # of Batteries: 1
- Length: 6.75 inch
- Diameter: 3.62 inch
- Lumen: 25 to 300 lm
-
Supplier: steute
Description: supplies the necessary power. Because of their high protection class, these wireless switching devices are suitable for indoor and outdoor applications. Furthermore, explosion-protected wireless switching devices for Ex zones 1 and 2, as well as 21 and 22, are available.
- Operating Temperature: -20 to 65 C
- Mechanical Life (Minimum): 1,000,000 (#)
- Actuator Type: Adjustable Roller, Offset Roller, Rod / Wire, Standard Roller, Wide Roller, Wobble Type (Spring)
- Switch Type: Electromechanical
Find Suppliers by Category Top
Featured Products Top
-
High-Performance WR187 Waveguide Rotary Joint for 5.4–5.9GHz High-Power Applications Precision RF PerformanceEngineered for the 5.4–5.9GHz C-band, this rotary joint delivers industry-leading electrical specifications. The (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
NKK Switches expands its rotary switch lineup with the launch of the ultra-thin FD01 and FD02 Series, engineered to meet the demands of today’s compact electronic designs. With profiles as low as 3.1mm and footprints of just 7.2mm (FD01) and 7.7mm (FD (read more)
Browse DIP Switches Datasheets for New Yorker Electronics Co., Inc. -
We are excited to announce the launch of the Series FD01 and FD02 Ultra-Thin DIP Rotary Switches. The Series FD01 and FD02 stand out with their compact dimensions of 7.2mm and 7.7mm square, respectively, combined with a low-profile height of just 3.1 to 3.3mm. These ultra-thin dimensions make (read more)
Browse Rotary Switches Datasheets for NKK Switches -
ELEGRP introduces the DRS10 Smart Rotary Dimmer Switch, combining familiar rotary control with connected lighting management for residential and other indoor applications. A smooth dial makes local dimming intuitive, while the crystal-clear LCD screen provides (read more)
Browse Lighting Controls Datasheets for Suzhou Ele Mfg Co., Ltd. -
High-Performance Dual-Channel RF Rotary Joint (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
The Series FD01 and FD02 stand out with their compact dimensions of 7.2mm and 7.7mm square, respectively, combined with a low-profile height of just 3.1 to 3.3mm. These ultra-thin dimensions make them perfectly suited for high-density mounting, addressing the growing need for space-saving yet (read more)
Browse Rotary Switches Datasheets for NKK Switches -
PIN Diode Switches for High Power Transceivers Skyworks’ silicon product offerings include high power PIN diode switches for use in a wide variety of microwave applications including WLAN, handset, Satcom (LNB/DBS-CATV), automotive, military, aerospace, defense (read more)
Browse RF Switches Datasheets for Skyworks Solutions, Inc. -
NKK is proud to see our S822 High Capacity Toggle Switch integrated into leading hydraulic generator systems — powering the move toward greener, more efficient mobile energy solutions. With its robust design and reliable high (read more)
Browse Rocker Switches Datasheets for NKK Switches -
RTP Q-Switches for High-Speed Electro-Optic Switching RTP Q-switches are electro-optic devices designed for fast laser modulation and optical switching in high (read more)
Browse Q-switches Datasheets for CRYSTECH, Inc. -
Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded (read more)
Browse Switching Power Supplies Datasheets for Triad Magnetics
Conduct Research Top
-
The History of the Rotary Solenoid
it turns can be controlled. When the solenoid is activated, the core is once again pulled into the center and the disk rotates. A spring pushes it back to its starting position as soon as power is removed. As power is generally not provided continuously, this means most rotary solenoid switches
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
(DS 301 and DSP 402) and is certified by the CAN in Automation e.V. DC-, 2- and 3-phase servo-, stepper and linear motors can be controlled by it. Powerful algorithms and high sampling rates guarantee a high quality control. The interfaces for limit switches, digital and analog inputs and outputs
-
TECH TIPS on Implementing the IIOT via IO-Link
, ultrasonic, pressure, temperature, flow, linear position, rotary, HF RFID, and inclination sensors. The structure. of IO-Link means that properly configured sensors can act as switches, transmit data, or both. For example, capacitive proximity sensors detect the presence of liquids and solids
More Information Top
-
Journal of Spacecraft and Rockets > Spacecraft and mission design for the SP-100 flight experiment
Some development of mechanical high - power rotary switches has taken place.19 However with the gains made recently in high- power electronics, such a switching mechanism should be possible using high-power transistors, diodes, etc., and con- tain no moving parts.
-
A high power vacuum rotary arc gap closing switch for pulsed power applications
This paper described a vacuum rotary arc gap switch for high power applications such as rock fragmentation and ETC gun power source.
-
High-efficiency Q-switched and diffraction-limited Nd:YLF side-pumped laser
Basu, S., “ High - power Q- switched rotary disk lasers,” Proc. of SPIE 6100, 61001M–6 (2006).
-
Measurement and Analysis of Time Delay Characteristics of Field-Breakdown Triggered Vacuum Switches
[5] S. Kil-soo and L. Tae-Ho, “A high power vacuum rotary arc gap closing switch for pulsed power application,” in Proc.
-
Time delay of a field-breakdown triggered vacuum switch with flat electrodes
Kil soo and Tae Ho proposed a high power vacuum rotary arc gap closing switch with time delay of 10.8 µs and jitter time of 2–3 µs [10].
-
Experimental Study on Triggering Characteristics of a Surface Flashover Triggered Vacuum Switch
Phys, 47: 1310 8 Kil-soo S, Tae-Ho L. 2002, A high power vacuum ro- tary arc gap closing switch for pulsed power applica- tion.
-
Measurement of arc velocity in an arc-rotating pulsed power switch based on B-dot probes
A high power vacuum rotary arc gap closing switch for pulsed power applications.
-
Study of arc velocity in an arc-rotating gap based on B-dot probes
A high power vacuum rotary arc gap closing switch for pulsed power applications.25th IEEE International Power Modulator Symposium, Hollywood, CA, USA, 2002: 366-369 [5] Savage M E. Final results from the high-current, high-action closing switch test program at…
-
Novel crowbar circuit for compact 50-kJ capacitor bank
[9] K. S. Seo, T. H. Lee, L. H. Whang, H. J. Kim, H. S. Lee, and G. H. Rim, “A high power vacuum rotary arc gap closing switch for pulsed power application,” in Proc. 25th Power Modulator Symp., 2002, pp…
-
Advanced Physicochemical Treatment Technologies
Circuit with rotary spark gap switch for applying high voltage pulse power to the reactor (© 2002 IEEE).
Indicates content that may require registration and/or purchase.