Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Edmund Optics Inc.
Description: Small Circular Beams Diffraction-Limited Performance Wavelengths of 635 and 670nm Output Power from 0.95 to 4.9mW A new selection of compact, high-efficiency diode laser modules with clean, circular beams for applications where visual spot quality is important. They
- Wavelength Range: 670 nm
- Laser Power: 0.95 milliwatts
- Operating Voltage: 5 to 10 volts
- Operating Temperature Range: -10 to 40 C
-
Supplier: World Star Tech
Description: Overview of HL63142DG Laser Diode HL63142DG is a high-power visible red laser diode developed by Ushio. It is engineered to deliver stable and precise light emission at a wavelength of 637 nm, making it suitable for various applications requiring
- Wavelength Range: 637 nm
- Laser Power: 120 milliwatts
- Operating Temperature Range: -10 to 50 C
- Laser Type: Alignment Lasers, Laser Diode Modules, Laser Diodes
-
Supplier: ProPhotonix, Ltd.
Description: applications. It offers 500mW optical power output at a visible wavelength of 670nm, with internal monitor photodiode in a 9mm package. The SLD 1332V high power red laser diode has an AlGaInP quantum well structure which enables it to achieve the high
- Wavelength Range: 805 to 811 nm
- Laser Power: 44,000 milliwatts
- Operating Voltage: 2.8 volts
- Operating Current Range: 55,000 milliamps
-
-
Supplier: Edmund Optics Inc.
Description: External Focus with up to 50mW Output Power Auto Scaling Input Power 5 - 24V DC with Reverse Polarity Protection Built-In Microcontroller for Fault Monitor Coherent® High Performance StingRay™ Laser Diode Modules are ideal for a variety of alignment or machine
- Wavelength Range: 640 nm
- Laser Power: 5 milliwatts
- Operating Voltage: 5 to 24 volts
- Operating Temperature Range: -10 to 50 C
-
Supplier: Laserglow Technologies
Description: The laser system is currently the highest priced component of Raman Spectroscopy setups. 785 nm diode lasers are ideal when both reliability and low cost of ownership cannot be compromised. Recent advancements make this laser form factor suitable for an even greater
- Wavelength Range: 785 nm
- Laser Power: 200 to 700 milliwatts
- Operating Temperature Range: 10 to 35 C
- CDRH Classification: Class IIIb, Class IV
-
Supplier: Newport MKS
Description: supplies all the necessary equipment to drive the lasers. You can build a complete laser system with our TO-can diode mounts, laser diode control instrumentation, and cabling accessories. Caution on Electrostatic Discharge (ESD) Each individual laser
- Lamp / Output Power: 1.8 watts
- Features: Specialty / Other
-
Supplier: Newport MKS
Description: original sealed bag with no physical damage. Two TO-Can Packages Available Our TO-Can Laser Diode components are available in either 5.6 mm (TO-56) or 9 mm (TO-9) packages. Integrate with Newport Laser Diode Controllers With Newport’s industry renowned laser
- Lamp / Output Power: 14 watts
- Features: Specialty / Other
-
Supplier: Shanghai Optics
Description: manufactures high quality laser optics components and assemblies for a variety of laser system needs including CO2 lasers, high power fiber lasers, solid state lasers, laser diodes, etc. Shanghai Optics delivers high
- Features: Other
- Lens Application: Ultraviolet, Visible
-
Supplier: Edmund Optics Inc.
Description: Power Delivery By High Brightness Fiber Visible and Infrared Wavelengths Stand-Alone System Compact, TEC with Forced Air Cooling These systems provide up to 450mW of continuous power and combine a high brightness glass fiber coupled to a laser diode
- Wavelength Range: 970 to 980 nm
- Laser Power: 450 milliwatts
- Operating Voltage: 100 to 240 volts
- Operating Temperature Range: 10 to 30 C
-
Supplier: Edmund Optics Inc.
Description: Power Delivery By High Brightness Fiber Visible and Infrared Wavelengths Stand-Alone System Compact, TEC with Forced Air Cooling These systems provide up to 450mW of continuous power and combine a high brightness glass fiber coupled to a laser diode
- Wavelength Range: 685 to 695 nm
- Laser Power: 300 milliwatts
- Operating Voltage: 100 to 240 volts
- Operating Temperature Range: 10 to 30 C
-
Supplier: Laserglow Technologies
Description: Laserglow's original portable green laser, the Aries Series is built from the ground up for continuous high-power operation. When a laser pointer does not provide sufficient output power the Aries gives the same portability at power levels of up to 250 mW at
- Wavelength Range: 532 nm
- Laser Power: 20 to 225 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.3 lbs
-
Supplier: Newport MKS
Description: ranging from 405 nm to 1650 nm - and power levels are offered in one standard size package, which is compatible with Temperature Controlled TO-CAN Laser Diode Mount. All laser diodes include a back facet monitor photodiode. Multimode Fibers with FC/PC Connectors
- Lamp / Output Power: 0.075 watts
- Features: Specialty / Other
-
Supplier: Newport MKS
Description: ranging from 405 nm to 1650 nm - and power levels are offered in one standard size package, which is compatible with Temperature Controlled TO-CAN Laser Diode Mount. All laser diodes include a back facet monitor photodiode. Connectorized Single-mode Output These
- Lamp / Output Power: 0.003 watts
- Features: Specialty / Other
-
Supplier: Tinius Olsen, Inc.
Description: contact could induce a premature sample break. The model 600LS uses a low power laser diode with precision optical components and a dedicated 32 bit processor. The laser projects a visible red scanning beam that is directed at two reflective targets attached to the
- Length: 5.6692944 inch
- Application: Ductility, Physical / Thermal Properties
- Test Fixture Type: Extensometer
-
Supplier: Banner Engineering Corp.
Description: non-polarized retroreflective, diffuse and fixed-field sensing modes Offers specialized laser diode emitter models Uses innovative dual-indicator system to take the guesswork out of monitoring sensor performance Available in models for ac or dc power and bus network compatible
- Operating Temperature: -40 to 158 F
- Body Shape: Cylindrical, Threaded Barrel
- Features: DC Powered, Photoelectric Sensors
- Beam Type: Infrared, Visible
-
Supplier: RS Components, Ltd.
Description: The Beta TX series from Global Laser consists of high-quality laser diode modules. These modules combine a laser diode, a driver and modulation circuitry, and a collimating lens. All housed in a black powder coated brass body which is electrically isolated.
- Wavelength Range: 670 nm
- Laser Power: 3 milliwatts
- Features: Other
- Laser Wavelength: Red
-
Supplier: Knight Optical (UK) Ltd
Description: Knight Optical's Redshift NIR I high performance mini spectrometer is designed to cover the NIR wavelength range from 0.9-1.7μm. Boasting an InGaAs (indium gallium arsenide) detector with a high quality “Sensors Unlimited” linear photo diode array comprised of 512 pixels, 25μm
- Wavelength Range: 1,500 to 1,640 nm
- Spectral Resolution: 3.1 nm
-
Supplier: StellarNet, Inc.
Description: CCD with options for 2048 or 3648 elements. Various models provide a choice of grating range and slit resolutions. New and improved electronics with a high speed 16-bit digitizer allows for fast data acquisition and a signal to noise of 1000:1! Up to 8 units can be daisy chained together
- Wavelength Range: 200 to 1,150 nm
- Spectral Resolution: 0.2 nm
- Stray Light: 0.1 %
- Computer Interface Options: Application Software Included, Computer Interface, Serial Interface
-
Supplier: Knight Optical (UK) Ltd
Description: Knight Optical's Redshift NIR I high performance mini spectrometer is designed to cover the NIR wavelength range from 0.9-1.7μm. Boasting an InGaAs (indium gallium arsenide) detector with a high quality “Sensors Unlimited” linear photo diode array comprised of 512 pixels, 25μm
- Wavelength Range: 1,150 to 1,475 nm
- Spectral Resolution: 3.1 nm
-
Supplier: Knight Optical (UK) Ltd
Description: Knight Optical's Redshift NIR I high performance mini spectrometer is designed to cover the NIR wavelength range from 0.9-1.7μm. Boasting an InGaAs (indium gallium arsenide) detector with a high quality “Sensors Unlimited” linear photo diode array comprised of 512 pixels, 25μm
- Wavelength Range: 1,250 to 1,575 nm
- Spectral Resolution: 3.1 nm
-
Supplier: HG Optronics, Inc.
Description: Q-switches and E-O modulators. Main applications: 1) Frequency Doubling (SHG) of Nd-doped Lasers for Green/Red Output; 2) Frequency Mixing (SFM) of Nd Laser and Diode Laser for Blue Output; 3) Parametric Sources (OPG, OPA and OPO) for 600nm - 4500nm Tunable Ouptut; 4) E-O
- Damage Threshold: 750,000 W/cm²
- Refractive Index: 1.7404 to 1.8296 n
- Transparency Range: 350 to 4,500 nm
- Surface Flatness: λ/10
-
Supplier: ValueTronics International, Inc.
Description: measure coherence. With its narrow wavelength resolution of 0.01 nm (with option), the Q8341 is very effective for the evaluation of not only CD/DVD laser diodes, but also for blue-violet laser diodes. In addition, the built-in He-Ne laser acts as a wavelength
Find Suppliers by Category Top
Featured Products Top
-
HL67001DG is an AlGaInP visible single mode red laser diode designed for high optical output power and stable operation, featuring a (read more)
Browse Diode Lasers Datasheets for World Star Tech -
zero), and high resistance in the other (ideally infinite). They have a wide range of uses and there are many different types of diodes available. The different properties of these varying diodes allow each one to perform in specialized functions. Below are the most common types of diodes and their (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
PLT5 488HB_EP is a high-performance cyan laser diode from OSRAM, engineered for precision applications requiring a stable and powerful light source. Housed in (read more)
Browse Lasers Datasheets for World Star Tech -
Download Datasheet Laser Diode Analyzer Expand your testing capability and accelerate your optics (read more)
Browse Laser Beam Analyzers Datasheets for World Star Tech -
Ushio Red Laser Diodes: Available from 633 nm to 690 nm. HL63290HD and HL63520HD: High-power red laser diodes providing over 2W of power, suitable for projector applications (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL67203HD LASER DIODE HL67203HD is a high power (1.3W) 670nm laser diode operating at high efficiency opening up applications in skin treatment and photo (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Power 405 nm 400 mW Violet Laser Diode HL40213MG is a single-mode high power violet laser diode by Ushio available in a compact 5.6 mm CAN package. HL40213MG boasts the industry’s highest optical power of 400 mW in the 405 nm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
WLD-100-685 laser diode has Single Mode. WLD-100-685 is ideal for measurement applications applications demanding reliable operations with a long lifetime and stable output power. Features Good FFP Performance High Power High Efficiency 5.6 mm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
diode has Single Mode. WLD-100-685 is ideal for measurement applications applications demanding reliable operations with a long lifetime and stable output power. WLD-100-685 is a high power 685 nm laser diode with key features and applications as follows: CW to high power (read more)
Browse Lasers Datasheets for World Star Tech -
HL63680HD is a high-performance red laser diode from Ushio, designed for advanced applications requiring high optical output power and reliability. This diode operates at a wavelength of 638 nm (read more)
Browse Diode Lasers Datasheets for World Star Tech
Conduct Research Top
-
Phase Conjugate Laser Optics - Preface
years are the increase in laser output power or. pulse energy by orders of magnitude due to the introduction of the. diode pumping of the gain media. This technology also led to a. remarkable improvement of the electrical to optical efficiency as. well as compactness and reliability of the sources
More Information Top
-
High-power, 8.5-W cw, visible laser diodes
We report recent results in high power visible diode lasers operating in both the 680 nm band and the 630 nm band.
-
High power AlGaInP visible laser diodes and arrays
High power visible laser diodes and arrays operating in the 630 to 700 nm wavelength range are needed for various applications such as optical pumping of tunable Cr-doped solid-state lasers including .
-
High power, 8.5 W CW, visible laser diodes
Recently, multi- mode gain guided laser diodes with single quantum well active regions have been operated to 350mW CW.3 We discuss the operation of high power visible laser diodes that operate to output powers of 8.5W CW from a monolithic …
-
High-power edge emitting red laser diode optimisation using optical simulation
Multiple quantum barrier structures and their applications to high power visible laser diodes with strained InGaP active layers grown by MOCVD.
-
Cr,Nd:Gd3Sc2Ga3O12 laser pumped by high-power visible laser diodes
LDGAODUUHON The recent introduction of high power visible laser diodes has opened up fascinating opportunities in the development of diode yumped Cr doped tunable solid state lasers.
-
150 mW fundamental-transverse-mode operation of 670 nm window laser diode
[9] K. Kadoiwa, T. Motoda, T. Nishimura, S. Arimoto, H. Watanabe, T. Kamizato, K. Mizuguchi, and T. Murotani, “Multiple quantum barrier structures and their application to high power visible laser diodes with strained InGaP active layers grown by MOCVD,” J. Crystal …
-
Laser-diode-pumped Cr:LiSrGaF/sub 6/ laser
bined high power visible laser diodes .
-
Realization of high-power operation in AlGaInP lasers by employing multiquantum barrier and strained active layer
[7] K.Kadoiwa, et al.,"Multiple quantum barrier structures and their application to high power visible laser diodes with strained TnGaP active layers grown by MOCVD", J. Cryst.
-
High power diode laser arrays
>5000 h. 2) Extension to Visible Wavelengths, 630-680 nm: Recent advances in the epitaxial growth and design of AlGaInP materials lattice matched to GaAs substrates have resulted in the demonstration of high power visible laser diodes .
-
752 nm wing-pumped Cr:LiSrAlF6 laser
T. Suzuki, Y. Ueno, H. Fujii, K. Kobayashi, and K. Endo, “ High power visible laser diodes ,’’ in Tech. Dig., CLEO, Baltimore, MD, May 1991, paper CTuF3.
Indicates content that may require registration and/or purchase.