Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Suggestions for the Care of High-Pressure Air Cylinders for Underwater Breathing
-
Supplier: International Polymer Solutions Inc.
Description: application. Our air cylinders are available in strokes from 1 – 16 inches and have standard easy-to-use mounting and optional position sensors. We are also happy to discuss customizing air cylinders to fit your individual needs. High Quality Plastic Air
- Stroke: 1 to 16 inch
- Bore Size: 1.25 inch
- Operating Temperature: 212 F
- Body Material: Plastic
-
Supplier: International Polymer Solutions Inc.
Description: application. Our air cylinders are available in strokes from 1 – 16 inches and have standard easy-to-use mounting and optional position sensors. We are also happy to discuss customizing air cylinders to fit your individual needs. High Quality Plastic Air
- Stroke: 1 to 16 inch
- Bore Size: 1.25 inch
- Operating Temperature: 140 F
- Body Material: Plastic
-
-
Supplier: International Polymer Solutions Inc.
Description: application. Our air cylinders are available in strokes from 1 – 16 inches and have standard easy-to-use mounting and optional position sensors. We are also happy to discuss customizing air cylinders to fit your individual needs. High Quality Plastic Air
- Stroke: 1 to 16 inch
- Bore Size: 1.25 inch
- Operating Temperature: 160 F
- Body Material: Plastic
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: and/or sensitive response to minute pressure variations are required. High sensitivity actuator for automatic controlling equipment, pressure rollers and dancer rollers. Air fine equipment in the clean factories without oil mist contamination. Polishing equipment for
- Stroke: 0.1181103 to 0.1968505 inch
- Rated Load/Force: 0.087672 to 1.431976 lbs
- Operating Pressure: 2.90073678714394 to 72.5184196785985 psi
- Shaft Diameter: 0.1968505 to 0.8267721 inch
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: variety of mounts, that is, L, Flange, Trunnion, Pivot are available. (Available for cylinders of on/over 25mm(0.98in.) diameter) Applications BF Cylinders find its best applications in such cases where air leakage is not allowed and/or sensitive response to minute
- Stroke: 0.2362206 to 12.598432 inch
- Operating Pressure: 1.45036839357197 to 101.525787550038 psi
- Operating Temperature: 32 to 140 F
- Body Material: Aluminum
-
Supplier: Accuris
Description: CYLINDER, HIGH PRESSURE AIR, FIBERGLASS REINFORCED PLASTIC (FRP), METAL LINED
-
Supplier: Aries Engineering Co., Inc.
Description: working cylinders can also be operated with a single booster/reservoir unit. Standard Features: Total air/oil separation Linear force output Three moving components Internal shock pads Fill and high pressure gage couplings Hose assembly and disconnect Three mounting
- Operating Pressure: 30 to 100 psi
- Shaft Diameter: 1.74 to 5.251 inch
- Operating Temperature: 10 to 160 F
- Mounting: None
-
Supplier: Aries Engineering Co., Inc.
Description: force per dollar invested with Aries. Standard Features: Total air/oil separation Linear force output Three moving components Internal shock pads Fill and high pressure gage couplings Hose assembly and disconnect Three mounting styles available; FH(Standard), UH(Universal),
- Operating Pressure: 30 to 100 psi
- Shaft Diameter: 1.749 to 5.251 inch
- Operating Temperature: 10 to 160 F
- Mounting: None
-
Supplier: Accuris
Description: Cylinder, High Pressure Air, Fiberglass Reinforced Plastic (FRP), Metal Lined
-
Supplier: Air Power Products Limited
Description: Compressor Applications: Pneumatic circuit breakers Condenser & system testing Diesel engine starting High pressure abrasive blasting Laboratory test work High volume air storage Cylinder charging Many others
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals and "T" ring seals (Buna "N" standard compound)
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 1,500 psi
- Bore Size: 1 inch
- Shaft Diameter: 0.5 inch
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals and "T" ring seals (Buna "N" standard compound)
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 1,500 psi
- Bore Size: 2 inch
- Mounting: Clevis
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals and "T" ring seals (Buna "N" standard compound)
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 1,500 psi
- Bore Size: 1.5 inch
- Shaft Diameter: 0.5 inch
-
Supplier: Branham, W.C. Inc.
Description: The DTF guiding cylinder also has the same 0-stroke as other brands, but includes an external adjustable slide guide capable of handling high moment and forces in all directions. It is attached sideways on the cylinder tube away from the tube slot. High-strength aluminum
- Rated Force: 31.472 to 377.664 lbs
- Actuation Type: Pneumatic
- Device Type: Rodless
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: High Purity High Pressure Specialty Gas Bottle Gas Cylinder Storage Cabinet And Gas Pressure Regulating Cabinet For Semiconductor In the semiconductor industry, the safe storage and precise delivery of high-purity, high-pressure specialty gases
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: SAE International
Description: increased) to higher EGR levels, or to reduce the magnitude of the soot bump using very high injection pressures (up to 240 MPa) while reducing the NO x emissions using EGR. The possibility of reducing the CO and HC emissions at high EGR levels due to the increased mixing caused
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Pneumatically High Pressure Switching Valve ß Mode of operation: Main valve is closed by pneumatically short sotroke cylinder against pressure spring. ß Switchable against pressure. ß Multistage possible. ß Switching positions: Without enery closed (Standard) or
- Media: Air, Gas, Water
- Valve Type: Control Valves, Pressure Relief Valves
-
Supplier: SAE International
Description: This SAE Aerospace Information Report (AIR) provides design data reliability information relative to the long-term storage of gas containers or pressure vessels charged with nitrogen or helium at pressures ranging from 6000 to 12 000 psi. The gas containers are cylindrical,
-
Supplier: SAE International
Description: This SAE Aerospace Information Report (AIR) provides design data reliability information relative to the long-term storage of gas containers or pressure vessels charged with nitrogen or helium at pressures ranging from 6000 to 12 000 psi. The gas containers are cylindrical,
-
Supplier: OMEGA Engineering, Inc.
Description: Immunity to the effects of vibration or mounting position, high tolerance to impure air, and low air consumption make this unit ideal for use in demanding applications. Typically these units are used for applications that require electronic pressure control of valve
- Output Pressure: 0 to 100 psi
- Maximum Air Volume: 20 SCFM
- Maximum Supply Pressure: 130 psi
- Operating Temperature: -40 to 158 F
-
Supplier: DynaQuip Controls
Description: VXE Series multi-port ball valves are diverter valves with 4-way Double L-Port (two-position) for controlling a hydraulic cylinder.. Self-lubricating Delrin® seats. Uses include hydraulic oils, water/oil emulsion, air, glycol and gasoline. Not rated for steam or vacuum applications.
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 7,250 psi
- Number of Ports: 4
- Media Temperature: -10 to 175 F
-
Supplier: Haida International Equipment Co., Ltd.
Description: chamber over-temperature, leakage; compressor with over-pressure, over-load, oil pressure, water-break, the screen will automatic display the fault cause and provide exclusion method, and when the input voltage is unstable, due to it has the stop device that the remove time of
- Temperature Range: -65 to 175 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: Jergens, Inc.
Description: Jergens Intensifier Cylinders are combination air-hydraulic cylinders. An air-powered cylinder is driven into a small oil reservoir which produces a nominal 8:1 or 30:1 power boost ratio, depending on air pressure and the cylinder used. These
- Stroke: 0.25 inch
-
Supplier: SAE International
Description: The influence of in-cylinder flow on the propagation of 2-Butanone and Ethanol sprays is studied. To solely evaluate the interaction of air flow and fuel, high-speed Mie-Scattering Imaging of hollow cone sprays is conducted both in a single-cylinder optical engine with
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PNEUMATIC CYLINDER, PISTON ROD CYLINDER, ROUND CYLINDER, DOUBLE-ACTING, 80MM STROKE, 8MM PISTON DIAMETER, 10 BAR MAX PRESSURE, HIGH-ALLOY STAINLESS STEEL, M5 PNEUMATIC CONNECTION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits SERIES CR-101-HP ALUMINUM BODY CONTINUOUS ACTING HIGH PRESSURE AIR VENT AND VACUUM RELIEF VALVE is a higher-pressure air vent for areas with extreme elevations and where extra protection is required. It has a high-strength,
- Media: Air
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: pressure, flow sensitivities. Particularly, minimum relief pressure (relief sensitivity) as low as 0.03kPa,0.004psi(theoretical value) finds best applications in tension control and air-balancer, etc. No readjustment of regulated pressure required even after long
- Valve Size: 0.125 to 0.375 inch
- Pressure Rating: 143.586470963625 psi
- Port Size: 0.125 to 0.375 inch
- Controlled Pressure Range: 2.03051575100076 to 121.830945060045 psi
-
Description: TESCOM™ 44-5000 Series is a compact, lightweight high purity absolute single-stage regulator for specialty, corrosive, and pyrophoric gases. Diffusion-resistant metal-to-metal diaphragm seal ensures gas purity and integrity. Excellent for sub-atmospheric outlet pressures. Ideal for use
- Valve Size: 0.25 inch
- Flow (Cv): 0.24
- Pressure Rating: 3,500 psi
- Media Temperature: -15 to 165 F
-
Description: ISO 21969:2009 applies to high-pressure flexible connections intended to be connected to cylinders or cylinder bundles with nominal filling pressures up to 25 000 kPa at 15 °C for use with the following medical gases: oxygen; nitrous oxide; air for
-
Supplier: CSA Group
Description: ISO 21969:2009 applies to high-pressure flexible connections intended to be connected to cylinders or cylinder bundles with nominal filling pressures up to 25 000 kPa at 15 °C for use with the following medical gases: oxygen; nitrous oxide; air for
-
Supplier: Universal Air & Gas Products Corp.
Description: refueling stations. These refrigerated air dryers are ideal for use in compressed air systems with internal air lines. Closed-loop air to water and salt water to fresh water heat exchangers is available too. Specially formulated chemical drying agents are used in our
- Maximum Air Volume: 5 to 1,030 SCFM
- Maximum Inlet Pressure: 232.06032 psi
- Material: Aluminum
- Drain: Automatic, Manual
-
Supplier: Milwaukee Cylinder
Description: In Milwaukee Cylinder's Model BA Booster, the high pressure output is applied only after the ram has entered the secondary, or high pressure seal. This allows a low pressure approach stroke and a high pressure work stroke where the working ram
- Maximum Output Pressure: 3,000 psi
- Bore Size - HP Outlet: 2.5 to 14 inch
- Fluid Compatibility: Air
- Technology Type: Hydraulic
-
Supplier: South-Tek Systems, LLC
Description: Built-in, user friendly PLC with 3.5" color touchscreen Auto-off when cylinder fill is complete Manual start/stop capability Attached fill stand with 2,4 or 6 high pressure leads and stability straps Fill alternate size cylinders up to 2200 psig or 3000 psig Integrated,
- Outlet Pressure: 2,200 to 3,000 psi
- Generator Type: Nitrogen
-
Supplier: Ingersoll Rand Air Compressors
Description: crankshaft and one piece connecting rod for ease of maintenance and service High efficiency finger valves 175 psig maximum operating pressure for applications requiring high air capacity and pressure Extended 2 year warranty when used with Ingersoll Rand’s All
Find Suppliers by Category Top
Featured Products Top
-
Available with seven electrical termination varieties, a choice of sensors, and several pressure connections, the 10 Series is designed to meet most requirements for a variety of OEM and industrial applications. Just 1-1/4 inches in diameter and as small as 3 inches high, this compact (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Poduct Features • Cylinder pressure regulator • Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases • 6 ports flexible (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Choose from double acting, single acting rear spring, and single acting front spring. With or without piston magnet. Double rod and anti-rotation feature options. Male or female rod thread. Standard or high temperature seals. Tube slot for sensors. (read more)
Browse Air Cylinders Datasheets for Branham, W.C. Inc. -
metallurgy equipment hydraulic cylinder : 1:Pressure: the standard cylinder had two kinds of pressure levels for E and G. E-class applied to pressure more than 6.3 Mpa ~ 16Mpa of the hydraulic cylinders (E-cylinder).G class applied to pressure more than (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Jewellok’s tube fittings have been carefully manufactured to withstand the persistent demands for high-performance tube fittings. Each one has passed a stringent tolerance test for high pressure, impulse, vibration, vacuum and temperature. These precisionmachined fittings are (read more)
Browse Gas Fittings Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Our BSC series cylinders are another variation of our versatile Compact air cylinders. All models feature our signature compact space efficiency. We have combined our cylinder with a high load bearing, factory matched recirculation ball slide rail (read more)
Browse Ball Slides Datasheets for Compact Automation -
Safety risks – the use of high-pressure cylinders in calibration requires controlled storage and handling to ensure operator safety. Cost and inventory demand – multiple cylinders may be required for different (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
The Model GP 8700 is a single stage, high pressure regulator that is designed to operate on high pressure cylinders up to 7500 PSIG. Features: (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
The Model GP 8700 is a single-stage, high-pressure regulator that is designed to operate on high-pressure cylinders up to 7500 PSIG. Features: 0-1500, 2500, and 3000 PSIG delivery pressures available One-piece encapsulated valve design with PCTFE (read more)
Browse Pressure Regulators Datasheets for HydraCheck Inc. -
of two or more high-purity gas cylinders connected to a regulator panel equipped with pressure regulators, valves, and gauges. The semi-automatic changeover mechanism monitors the pressure in the active cylinder. When the pressure drops below a set threshold, the system seamlessly switches to a full (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd.
Conduct Research Top
-
Compressed Air Cost Savings for Small Food Processing
. pressure. drops. and. still. be. able. to. achieve. 90. to. 100psig. Many. applications. such. as. air. blowing,. air. knifes,. cylinder. movement,. etc. may. not. necessarily. require. a. high. pressure. supply. All. plant. equipment. should. be. researched. to. determine. the. correct. amount
-
Amorphous Transformer Contributing to Global Environmental Protection
. pressure. drops. and. still. be. able. to. achieve. 90. to. 100psig. Many. applications. such. as. air. blowing,. air. knifes,. cylinder. movement,. etc. may. not. necessarily. require. a. high. pressure. supply. All. plant. equipment. should. be. researched. to. determine. the. correct. amount
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
arisen, including density. gradient-based centrifugation or filtration,2 fluorescent. and magnetic activated cell sorting, cell surface. markers,3 and laser tweezers.4 Although each. of these techniques is unique in its inherent advantages. and disadvantages, all are forced to compromise. between high
More Information Top
-
Federal Register > Thursday, April 7, 2011 > [76 FR 19488] Exelon Generation Company, LLC, Oyster Creek Nuclear Generating Station; Exemption
The licensee also stated that OMA #17 connects a high pressure air cylinder to the accumulator of Condensate Transfer System valve V-11-34 and that these air-operated valves are used to control makeup to the isolation condensers.
-
Extraction of CO 2 from air samples for isotopic analysis and limits to ultra high precision δ 18 O determination in CO 2 gas
In our laboratory we have received a suite of six high pressure air cylinders from CSIRO Atmospheric Research (CAR), Melbourne, Australia.
-
TREAT (Transient Reactor Test Facility) reactor control rod scram system simulations and testing
When the latch is deactivated it rapidly releases its hold on the air cylinder piston rod and the high pressure air cylinder rapidly drives the control rod(s) to a fully inserted position (maximum permissible scram time is 350 msec).
-
Suitability of compressed air energy storage technology for electricity utility standby power applications
The energy for the system is stored in a bank of high pressure air cylinders .
Indicates content that may require registration and/or purchase.