Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Kaeser Compressors, Inc.
Description: Arrangement: vertical or horizontal Volume: 30 to 8000 gallons Special sizes available on request Air receivers are essential to every compressed air system: They act as a buffer and provide storage for short periods of high demand. Receivers reduce compressor cycling and
- Volume Capacity: 30 to 8,000 gallons
- Type: Air Receiver
-
Supplier: WellMate
Description: Available as a captive air tank or retention tank, our E-Series tanks are designed for high volume water storage and water storage treatment applications. Wider pressure switch settings allow for maximum water storage during periods of peak demand. As a
-
Air Compressors - Air Compressor Reciprocating – High Pressure -- SRHV Series Lubricated to 600 PSIGSupplier: Titus Company (The)
Description: For applications requiring pressures ranging from 220 to 7250 PSIG, high pressure reciprocating compressors and boosters are the ideal product choice. Available in both lubricated and oil-free designs, they offer the right high pressure air or gas generation
- Discharge / Operating Pressure: 600 psi
- Horse Power: 10 to 25 HP
- Lubrication Style: Lubricated, Oil-free
- Compressor Technology: Reciprocating Piston
-
-
Supplier: Gast Group
Description: like laboratory applications. In addition, these units offer high flow, pulse free air - making them ideal for demanding industrial applications requiring consistent air pressure and air flow. Wear items are easy to replace, which allows for a long service life and
- Mechanical: Compression / Pressure Service, Reciprocating Piston
- Application: General Purpose / Industrial
- Configuration: Vacuum Pump System / Station
-
Supplier: Makita USA, Inc.
Description: High Pressure Technology Delivers 400 PSI Capacity Makita High Pressure compressor technology delivers 400 PSI capacity for the next generation of high pressure nailers Dual capacity: two universal couplers for conventional nailers (3.6 CFM at 90 PSI) and
- Discharge / Operating Pressure: 400 psi
- Horse Power: 2.5 HP
- Lubrication Style: Oil-less
- Mounting: Portable
-
Supplier: Gast Group
Description: Tanks systems that can be designed to make small pumps do big jobs are a natural extension of the Gast line. Offers oil-less operation to ensure the discharge air remains free of contamination from lubricants. They produce minimal noise and offer high flow, pulse free air
- Mechanical: Compression / Pressure Service, Reciprocating Piston
- Application: General Purpose / Industrial
- Configuration: Vacuum Pump System / Station
-
Supplier: EXAIR
Description: installed upstream of the receiver tank will maintain the tank at maximum pressure so upstream uses of compressed air do not deplete the tank. A user supplied needle valve can regulate the refilling of the receiver tank, effectively reducing the large
- Volume Capacity: 60 gallons
- Pressure Rating: 200 psi
- Type: Air Receiver, Pressure Vessel
- Material: Steel
-
Supplier: Carlisle
Description: 2 gallon pressure tank (zinc plated shell) with stainless steel lid and SS wetted parts. This outfit is for waterborne fluids, and is ideal for all types of heavy viscosity materials such as latex, vinyls, epoxies gel coats, and adhesives applications. Outfit includes pressure
- Application: Adhesive / Silicone, Coatings / Paint, High Viscosity
- Dispensed From: Can / Pail / Drum
- Mounting: Container Mounted
- Dispensing Equipment Type: Dispense Only
-
Description: TESCOM™ CP3200 Series self-contained pilot-operated high flow, high pressure dome-loaded regulator is designed for gas flows to 1200 SCFM. Ideal for use in laser assist and resonator gases, and tank purging.
- Valve Size: 0.5 inch
- Flow (Cv): 1
- Pressure Rating: 3,000 psi
- Media Temperature: 0 to 250 F
-
Supplier: Bell & Gossett, a xylem brand
Description: the expansion forces of system water and provides proper pressurization under varying operating conditions Tanks Sizes: 15-505 gallons Standard Working Pressures: 150 PSI for 15-100 gallon tanks 125 PSI for 120-505 gallon tanks Higher Pressure Vessels Available (up
- Volume Capacity: 15 to 505 gallons
- Pressure Rating: 0 to 150 psi
- Features: Other Tank
- Material: Steel
-
Supplier: Haskel International LLC
Description: displacement pump. This positive displacement pump strategically pumps oil through four steel lines (as opposed to plastic) into the main body of the Vacuum Pump. The 500 Series Vacuum Pump also boasts an integral Air In-Take Filter designed to protect the Vacuum Pump in both, Vacuum and
- Pressure Rating: 30,000 psi
- Media: Air, Compressed Air, Gas
- Valve Type: Needle Valves
-
Supplier: Taco Comfort Solutions
Description: product line. Each MPT model utilizes four nozzles, a full port blow down valve and Air Vent. These ASME tanks have been designed to 125 psi @ 240 degrees F. as standard. Should higher working pressures or temperatures be required, custom designs are available. Each of these
- Volume Capacity: 50 to 1,050 gallons
- Pressure Rating: 125 psi
- Type: Expansion Tank, General Purpose/ Bulk Storage Tank
-
Supplier: EXACT Dispensing Systems
Description: Features Available in sizes from 2 – 60 gallon. Air and electrically driven agitators for filled materials, or for degassing. ASME code for pressures to 110 psi, as well as full vacuum. Ultrasonic/Capacitance Level Sensing with Low and/or High level alarms. Automatic refill
- Volume Capacity: 2 to 60 gallons
- Pressure Rating: 110 psi
- Features: Other
- Type: Process Tank
-
Supplier: Titus Company (The)
Description: Oftentimes the simplest and lowest cost option, reciprocating compressors have wide application in workshops, light manufacturing and auto repair & painting applications, as well as point-of-use applications in many medium to large industrial plants for serving certain high demand, short
- Horse Power: 1.5 to 30 HP
- Power Source: AC Single Phase
- Lubrication Style: Lubricated
- Compressor Technology: Reciprocating Piston
-
Supplier: Carlisle
Description: Name: 2-Ball Wall Mounted 1100psi Part Number: 812115 Gun: User Selects Pump: Infinity 11:1 Tank: no tank Typical Application: Used in air-assisted airless and lower range airless systems for single or multi-gun circulating or dead-end systems Max Output Fluid Pressure:
- Fluid / Output Pressure: 1,100 psi
- Power Source: Air / Pneumatic
- Spray Technology: Airless
- Options / Components: Applicator / Gun, Dust Collection / Air Filtration System, Pump / Compressor
-
Supplier: Air Compressors Direct
Description: No need to purchase additional starter 80-Gallon ASME Certified Vertical Air Tank •100% factory tested at full pressure High Flow Belt Guard •Fully enclosed design provides added safety Oil Level Sight Glass •Easily check the oil level at any time Start-Stop
- Flow Capacity: 18.5 to 16.6 SCFM
- Horse Power: 5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Cole-Parmer
Description: require 60 to 75 max psig of air pressure. One-quarter and 1⁄3-hp air motors require an air flow rate of 15 scfm. One-half and 3⁄4-hp air motors require an air flow rate of 30 scfm. High-torque mixers are available with 20
offset tank - Motor Speed: 20 to 1,800 rpm
- Motor Power: 0.25 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Central Air Compressor Co.
Description: Cast Iron Cylinder Start-Stop Pressure Switch Control Magnetic Starter Low Oil Level Switch Automatic Tank Drain Integrated Aftercooler ASME/CRN Tank and Safety Valves Fully Enclosed - High Flow Belt Guard
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 15.33 to 37.23 SCFM
- Horse Power: 5 to 10 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Solimar Pneumatics
Description: Models for high pressure/low volume air or low pressure/high volume air.
-
Supplier: Universal Air & Gas Products Corp.
Description: patients. Low pressure breathing air is much less expensive to use and maintain, when compared with high pressure alternatives, per SCFM delivered High Pressure Breathing Air Compressors High Pressure Breathing Air SystemsHigh
- Discharge / Operating Pressure: 60 to 6,000 psi
- Power Source: AC Single Phase, AC Three Phase
- Features: Explosion Proof, Other
- Compressor Technology: Reciprocating Piston, Rotary Screw
-
Supplier: Goulds Water Technology, a xylem brand
Description: Separates air and water, maintains air charge. Interior Tank Lining: Fusion bonded polymeric lining (durable polypropylene liner used on V15P). Both meet FDA requirements. Maximum Working Pressure: 100 PSI for V45PST and V60PST, 125 PSI for V15P. Tank Temperature
- Pump Type: Centrifugal Pumps, Jet Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: Champion
Description: Reciprocating Air-Cooled Air Compressors Splash Lubricated, Evolution Champion Evolution Compressors provide the advantages of a reciprocating compressor coupled with less noise and vibration. Loaded with rugged features, these compressors deliver high performance and tremendous
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 16.8 to 46.6 SCFM
- Horse Power: 5 to 15 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: WellMate
Description: pipe connections allow straight through T connection on bottom of tank for ease of piping. Blowdown Valve allows easy removal of sludge from tank bottom. Hydropneumatic convertible – optional air volume control assembly and micronizer provide for quick and easy tank
-
Supplier: WellMate
Description: Up to 25% Lower Life Cycle Cost Comptec tanks provide maximum performance when high volume water storage or high system pressures are needed. Our Comptec Composite tanks are as “strong” as steel with half the weight. Comptec products range in size from 15-gallon to
-
Supplier: FLSmidth
Description: technology utilizes a staged bypass to allow small increments of air to enter the convey line downstream of the tanks. Using several valves, a larger portion of convey air is bypassed at the beginning of the convey cycle when material more readily exits the tank. As the
-
Supplier: Ingersoll Rand Air Compressors
Description: 5, 7.5 and 10 HP Air Compressor - Electric Driven Duplex Reciprocating Compressor Ingersoll Rand duplex reciprocating air compressors offer two individual compressor pumps and two motors mounted on a single tank, providing 100% built-in backup or additional air power for
-
Supplier: Milwaukee Cylinder
Description: In Milwaukee Cylinder's Model BA Booster, the high pressure output is applied only after the ram has entered the secondary, or high pressure seal. This allows a low pressure approach stroke and a high pressure work stroke where the working ram travels
- Maximum Output Pressure: 3,000 psi
- Bore Size - HP Outlet: 2.5 to 14 inch
- Fluid Compatibility: Air
- Technology Type: Hydraulic
-
Supplier: Universal Air & Gas Products Corp.
Description: Since 1962, Universal Air & Gas Products Corporation (aka Universal Air Precipitator or UAPC) has manufactured a wide range of air compressors to match virtually every compressor application. Our compressor products range in discharge pressure from vacuum to 6000 psig and
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
-
Supplier: Cole-Parmer
Description: require 60 to 75 max psig of air pressure. One-quarter and 1⁄3-hp air motors require an air flow rate of 15 scfm. One-half and 3⁄4-hp air motors require an air flow rate of 30 scfm. High-torque mixers are available with 2" (50.8 mm) NPT(M) bung
- Motor Speed: 20 to 1,800 rpm
- Motor Power: 0.25 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Central Air Compressor Co.
Description: Available in 2 to 3.5 HP. For small business, residence or any compressed air need, the RCP Single Stage Compressor offers high volume, can operate on low amperage 208-230V or 115V* single phase power (*Portable Units), and are mounted on rugged receiver tanks to improve the
- Horse Power: 2 to 3.5 HP
- Power Source: AC Single Phase
- Mounting: Portable, Tank Mounted
-
Supplier: MAXPRO Technologies, Inc.
Description: 500 psi and 600 psi systems are equipped with an inlet air filter and inlet air pressure regulator with gauge. High pressure outlet regulator with gauge is available as an option (Add “-R” for a 1/4" FNPT regulator or “-1/2 R” for a 1/2" FNPT high flow
- Maximum Output Pressure: 500 psi
- Fluid Compatibility: Air
- Technology Type: Pneumatic
-
Supplier: MAXPRO Technologies, Inc.
Description: 500 psi and 600 psi systems are equipped with an inlet air filter and inlet air pressure regulator with gauge. High pressure outlet regulator with gauge is available as an option (Add “-R” for a 1/4" FNPT regulator or “-1/2 R” for a 1/2" FNPT high flow
- Maximum Output Pressure: 200 to 250 psi
- Pressure Intensification Factor: 2
- Fluid Compatibility: Air
- Technology Type: Pneumatic
-
Supplier: ProMinent Fluid Controls, Inc.
Description: (500 - 12,000 liters) Design and production are carried out in accordance with the Construction and Test Regulations of the German Institute for Structural Engineering (DIBT) For pressure-free operation at temperatures of max. 86° F (30° C) Material: Polyethylene PE-HD For Chemicals according
-
Supplier: Armstrong International
Description: The GD-200/200H valves offer high capacity and highly accurate control, with a large, cupped diaphragm for a long stroke. Compact and rugged, the GD-200’s composition valve and bronze metal seat mean high performance over a longer service life. Well suited to non-viscous liquid
- Valve Size: 2 to 6 inch
- Pressure Rating: 150 psi
- Controlled Pressure Range: 7 to 100 psi
- Number of Ports/Ways: 2
Find Suppliers by Category Top
Featured Products Top
-
Protect Storage Tanks with TT7100/8100 Series Relief Valves The TT7100/8100 Series high-capacity pressure/vacuum relief valves are engineered for large-volume discharge applications, providing robust protection (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
, increasing the risk of tank deformation, structural damage, and unnecessary vapor emissions. The TT7100/8100 Series Pressure/Vacuum Relief Valves are engineered to provide high-capacity tank breathing (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
PTFE lined tank is a high-performance corrosion-resistant solution designed for storing and processing highly aggressive chemicals in demanding industrial environments. Manufactured with a premium PTFE lining, the tank offers exceptional resistance to strong acids (read more)
Browse Petri Dishes Datasheets for Golden Collar Technology Co., Ltd . -
Built to handle a wide range of formulations and viscosities, the ROSS FDA-50 Fixed Tank Dual Shaft Mixer is a custom-design agitated pressure reactor ideal for processes that require meticulous control over mixing, temperature (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
SAMES would like to announce the release of the New FPro P and FPro Lock Airspray Tank Packages (Pressure Pots). We wanted to (read more)
Browse Spray Tanks and Cups Datasheets for Sames North American Corporation -
/8140 vacuum relief valves provide effective vacuum protection by allowing controlled air intake to balance tank pressure and prevent damage caused by excessive negative pressure. Designed for side-mounted installation, these valves support multiple materials including aluminum, carbon (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
improves overall thermal efficiency. There are three main mechanisms of heat transfer: Conduction: Direct heat flow through the tank wall. Convection: Heat carried by air moving (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
The TT1200 Flame Arrester is designed to stop flame transmission in tanks, vent lines, and pipelines, ensuring safe operation in systems handling flammable gases and (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
including resins, oils, melted waxes, emulsions, and aqueous solutions. The pictured VersaMix Model VM-600 is a 600-gal capacity dual-shaft mixer designed for deep vacuum levels. Featuring a High Shear Mixer with SLIM Technology, the rotor/stator assembly of the VM-600 creates a powerful suction that draws (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Engineered for Compact High-Pressure Systems Built to EN857 1SC standard, this hose combines high pressure capability with a reduced outer diameter, making it suitable for hydraulic systems where space efficiency and flexibility are essential (read more)
Browse Industrial Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
Conduct Research Top
-
Interphex Preview, Part Deux
in pressure, flow and temperature control. New products include the Digihelic Differential Pressure Controller, process pressure gages, Teflon and rotatable scale flowmeters, air velocity transmitters, thermocouple temperature switches, needle and ball valves, and much more. DeltaV System, building
More Information Top
-
An Analysis of a Riser Joint Tensioner System
The pressure volume relation for the high pressure air tanks is given by the polytropic equation .
-
Riser Tensioner Force Variations
- dimensional constant defined in between high pressure air tank and .
-
Demonstration of Air-Power-Assist (APA) Engine Technology for Clean Combustion and Direct Energy Recovery in Heavy Duty Application
In addition, the storage device is simply a high pressure air tank that does not degrade over time.
-
Comparative experimental study on inhibiting gas explosion using ABC dry powder and diatomite powder
The powder spraying system is mainly composed of an air cylinder, high pressure air tank , pressure gauge, solenoid valve, reservoir powder tube, etc.
-
Modeling and simulation analysis on parallel hybrid air-fuel vehicle
Assuming the air pressure in the high pressure air tank is 30 MPa, the volumes of the air could be calculated as 252, 220 and 146 L/100 km, respectively, for the NEDC, the UDDS and the HWFET driving cycle.
-
Extraction of CO 2 from air samples for isotopic analysis and limits to ultra high precision δ 18 O determination in CO 2 gas
BGC-AirTrap: Two high pressure air tanks on carousel Series results Linde 20L vs. Linde TL0009 .
-
On the Effectiveness and Economy of Operation of ART-EGR Systems that Reduce Diesel Emissions
A compressor with a high pressure air tank has been added to supply cleaning air pulses to this main filter.
-
Compressed Air Technology in Idling Mode of a Diesel Engine
One piston compresses air from the atmosphere, holding it on a small container that feeds the high pressure air tanks with a small amount of air.
-
Convection Heat Transfer in Three-Dimensional Turbulent Separated/Reattached Flow
The air that is supplied to the tunnel originates in a large high pressure air tank and passes through pressure regulation system providing a constant flow rate, with less than 1% variation, through the tunnel.
-
Holographic interferometric investigation of shock wave interaction with a ramp
The high speed airflow is supplied by an air-compressor and a high pressure air tank with capacity of 0.455 m3 and maximum pressure of 1.75 MPa.
Indicates content that may require registration and/or purchase.