-
Supplier: DRUM-MATES Inc.
Description: Versatile, Precise, High Pressure Pumping from Drums This pump sets a standard for precision, high pressure metering from drums. It is designed for precise, self-priming, quiet, leakproof, metering of liquids, lubricants and additives from
- Features: Drum Pumps, Metering Pumps
-
Supplier: U.S. Plastic Corporation
Description: High volume delivery at low pressure makes pumping chemicals safer. Double action means you get delivery on both the up, and down stroke. Two fingers on the handle is all the energy required to pump viscous fluids or harsh acid or alkali cleaning chemicals. The unique patented
- Features: Drum Pumps
-
Supplier: SEEPEX Inc.
Description: Pressure up to 24 bar 350 psi Properties & Benefits Modular system for quick and easy conversion Low pulsation pumping High metering accuracy (deviation ±1%) Easy maintenance due to the plug-in connection Material combinations available for all conveying products Multiple drive
- Maximum Discharge Flow: 5.4 GPM
- Maximum Discharge Pressure: 175 psi
- Discharge Size: 1 inch
- Features: Dosing Pumps, Drum Pumps, Immersible Pumps, Metering Pumps, Progressing Cavity Pumps, Submersible Pumps, Wastewater Treatment Pumps, Water Treatment Pumps
-
-
Supplier: Macnaught USA, Inc.
Description: High pressure portable grease pump which also includes a 2m HP grease hose, inline swivel, dispensing handle and coupler for ease of use. Quick effortless greasing in everyday lubrication of heavy equipment, agricultural equipment, automotive, marine and more. Hands free
- Maximum Discharge Pressure: 8,700 psi
- Features: Drum Pumps
- Pump Type: Hand / Foot Pumps
- Power Source: Manual
-
Supplier: FLUX-GERÄTE GMBH
Description: Features and benefits: for transferring high flammability liquids like acetone, ethyl alcohol, methyl alcohol, toluene, xylene tested and certified according to ATEX-Directive 94/9/EC, category 1/2, for use in Zone 0 sealless in the liquid section safe dry running of the pump inner
- Features: Drum Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: Graco 246780 Mini Fire-Ball 225 50:1 Grease Pumps Fits 120 lb Drum Air-Operated Piston Pump Features and Benefits Non-corrosive air motor design for long life Double-acting pump ensures smooth fluid flow Robust grease inlet cage withstands the most abusive handling
-
Supplier: Mile-X Equipment, Inc.
Description: Graco 246781 Mini Fire-Ball 225, 50:1 Grease Pump Fits a 400 lb drum Air-Opert Features and Benefits Non-corrosive air motor design for long life Double-acting pump ensures smooth fluid flow Robust grease inlet cage withstands the most abusive handling Typical Application
-
Supplier: Mile-X Equipment, Inc.
Description: Graco 239887 Fire-Ball 300, 50:1 Grease Pump Fits 120 lb drum Perfect for high pressure grease dispense! Graco's Fire-Ball pumps are built to last. For almost 50 years the Fire-Ball 300, 50:1 ratio has been a mainstay in the lubrication marketplace for its
-
Supplier: Mile-X Equipment, Inc.
Description: Graco 239888 Fire-Ball 300 50:1 Grease Pump Fits a 400 lb Stationary or Topper-Inductor Drum Perfect for high pressure grease dispense! Graco's Fire-Ball pumps are built to last. For almost 50 years the Fire-Ball 300, 50:1 ratio has been a mainstay in the
-
Supplier: Macnaught USA, Inc.
Description: M3 Heavy Duty 50:1 Grease Pump for 55 Gallon Drums Macnaught’s 50:1 Grease Pump comes complete with our Heavy Duty High Volume 50:1 Pneumatic Grease Pump, Adjustable Follower Plate and Cover, Premium High-Pressure ¼ inch x 13 ft Grease Hose, Z Swivel
- Maximum Discharge Pressure: 8,700 psi
- Features: Drum Pumps
-
Supplier: Macnaught USA, Inc.
Description: M3 Heavy Duty 50:1 Grease Pump for 16 Gallon Drums Macnaught’s 50:1 Grease Pump comes complete with our Heavy Duty, High Volume 50:1 Pneumatic Grease Pump, Adjustable Follower Plate and Cover, Premium High-Pressure ¼ inch x 13 ft Grease Hose, Z Swivel
- Maximum Discharge Pressure: 8,700 psi
- Features: Drum Pumps
-
Supplier: Macnaught USA, Inc.
Description: M3 Portable 50:1 Grease Pump for 16 Gallon Drums 7500 PSI 1.76 PPM Macnaught’s 50:1 Grease Pump comes complete with our Heavy Duty 50:1 Pneumatic Grease Pump, Adjustable Follower Plate and Cover, Premium High-Pressure ¼ inch x 13 ft Grease Hose, Z Swivel and
- Maximum Discharge Flow: 26.929870129870167 GPM
- Maximum Discharge Pressure: 7,500 psi
- Features: Drum Pumps
-
Supplier: Bijur Delimon International
Description: exhaust muffler is standard on all pumps. Grease pumps incorporate an inlet strainer. Bung adapter is included with all pumps. Part #9035, #9120 and #9400 include return tube (hose on #9035) to bottom of drum. Part #9035 includes a drum cover and follower plate.
- Maximum Discharge Pressure: 100 psi
- Discharge Size: 0.375 inch
- Power Source: Air / Pneumatic
- Features: Drum Pumps
-
Supplier: ARGAL s.r.l.
Description: Demand for this pump size runs high and Argal wants to offer low vibrations, silent, flexible, top end quality product complete of all desiderated internal options. Pump casings, and manifolds are weld free, die cast injected, solid aluminium alloy parts. Valves chambers are
- Discharge Size: 0.5 inch
- Maximum Discharge Flow: 13.2 GPM
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: Sames North American Corporation
Description: (3) air motor sizes available to deliver the product at the right pressure for high quality finish Productivity: Construction without dead zones for quick flushing & product changeovers Mobile seal located on the piston ensures mechanical cleaning of the fluid section internal wall
- Maximum Discharge Flow: 0.396 GPM
- Maximum Discharge Pressure: 3,480.9048 psi
- Discharge Size: 0.5 inch
- Power Source: Air / Pneumatic
-
Supplier: SEEPEX Inc.
Description: SEEPEX semi-submersible pumps drain full containers, basins and barrels. They convey abrasive or corrosive conveying products with low to high viscosity. Individually sized and designed for the application, they are easy to maintain and have low operating costs. Overall, our
- Maximum Discharge Flow: 1,300 GPM
- Maximum Discharge Pressure: 180 psi
- Discharge Size: 8 inch
- Pump Housing Material: Cast Iron, Plastic, Stainless Steel
-
Supplier: ARGAL s.r.l.
Description: Demand for this pump size runs high and Argal wants to offer low vibrations, silent, flexible, top end quality product complete of all desiderated internal options. Pump casings, manifolds and central casing to host the pneumatic distributor and actuator, are made exclusively by
- Discharge Size: 0.5 inch
- Maximum Discharge Flow: 13.2 GPM
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: Sames North American Corporation
Description: Efficiency: perfect for Airmix® finish Optimization: built with minimal parts Simplicity: lowest cost of ownership PERFORMANCE Constant delivery and pulse free for superior finish Priming at very low air pressure (0.6 bar) PRODUCTIVITY Large foot valve to handle high viscosity
- Maximum Discharge Flow: 0.198 GPM
- Maximum Discharge Pressure: 1,305.3393 psi
- Discharge Size: 0.5 inch
- Power Source: Air / Pneumatic
-
Supplier: Prosys
Description: Features: For Feeding Products from Pails, Drums or Tanks Several Pump Ratios Available Includes Regulator and Low Level Kit High Pressure Product Delivery Tank Mount Style Available Used In Conjunction with the ProSys Surge Chamber or Reservoir
-
Supplier: ARGAL s.r.l.
Description: Demand for this pump size runs high and Argal wants to offer low vibrations, silent, flexible, top end quality product complete of all desiderated internal options.Pump casings, and manifolds are weld free, micro casted SUS X5CrNiMo 17-12-2 solid parts. Valves chambers are built
- Discharge Size: 0.5 inch
- Maximum Discharge Flow: 13.2 GPM
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: ARGAL s.r.l.
Description: Demand for this pump size runs high and Argal wants to offer low vibrations, silent, flexible, top end quality product complete of all desiderated internal options.Pump casings, and manifolds are weld free, micro casted SUS X5CrNiMo 17-12-2 solid parts. . SUS parts are electo
- Discharge Size: 1 inch
- Maximum Discharge Flow: 13.2 GPM
- Media Temperature: 203 F
- Water Temperature: 203 F
-
Supplier: U.S. Plastic Corporation
Description: narrow neck containers. These pumps can pump liquids with specific gravities up to 1.84 and viscosities up to 750 SSU at reduced flow and pressure. The GM Series of pumps is constructed of CPVC and Polypropylene with Hastelloy C shaft and suitable for most acids, alkalies
- Pump Type: Magnetic Drive Pumps
-
Supplier: Carlisle
Description: Name: 2-Ball Wall Mounted 2300psi Part Number: 812135 Gun: User Selects Pump: Infinity 23:1 3.7 GPM Tank: no tank Typical Application: Used in air-assisted airless and mid range systems for single or multi-gun circulating or dead-end systems Max Output Fluid Pressure: 2300 psi 3.77 gpm
- Dispensed From: Can / Pail / Drum
- Application: Coatings / Paint, High Viscosity
- Dispensing Equipment Type: Dispense Only
- Dispensing Type: Flat Spray, Round Spray
-
Supplier: Magnalube, Inc.
Description: high temperature performance. To improve performance, Magnalube-GX contains a minimum of 3% molybdenum disulfide and a molecularly bound proprietary PTFE compound. This product contains the most advanced blend of extreme pressure, anti-wear and rust and oxidation inhibitors available.
- Kinematic Viscosity (@ 40°C): 327 to 350 cSt
- Operating / Use Temperature: -80 to 500 F
- Viscosity Index: 80
- Flash Point: 450 F
-
Supplier: Magnalube, Inc.
Description: high temperature performance. To improve performance, Magnalube-GX contains a minimum of 3% molybdenum disulfide and a molecularly bound proprietary PTFE compound. This product contains the most advanced blend of extreme pressure, anti-wear and rust and oxidation inhibitors available.
- Kinematic Viscosity (@ 40°C): 327 to 350 cSt
- Operating / Use Temperature: -80 to 500 F
- Viscosity Index: 80
- Flash Point: 450 F
-
Supplier: Magnalube, Inc.
Description: steel drum is built based on industry standard dimensions. The optimal fill weight for this item is 120 pounds (54.5 kilograms). It offers more flexibility in storage and mobility than a full size 55-gallon drum. Pumps and other equipment are fully compatible.
- Kinematic Viscosity (@ 40°C): 165 to 180 cSt
- Operating / Use Temperature: -35 to 450 F
- Viscosity Index: 95
- Pour Point: 10 F
-
Supplier: Pump Solutions Group
Description: Operating on the same principle as Blackmer power pumps, these positive displacement, self-priming, sliding-vane pumps provide steady, non-pulsating flow at easy turning speeds. The sliding vanes self-compensate for wear to maintain high-suction lift and are easily replaced at
-
Supplier: CECOR
Description: the drum top units by air. Sets on top of standard open ended 55 gallon drums or CECOR TX-55PL. Drum tops can easily be lifted and moved from one drum tank to another. Collect spent coolant from machine tool sumps using high-suction lift. (See our Sump Shark sump
-
Supplier: Parent Petroleum Co.
Description: systems subjected to high-pressure, high-temperature operating environments. Their high level of resistance to oxidation and good thermal stability characteristics help reduce deposit formation and help prevent sluggish system operation. They provide good protection
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Valcor Engineering Corporation
Description: The SV104 series is an all PTFE wetted parts metering pump designed to handle liquids to 250°F. Variable flow adjustment is accomplished via a solid stat speed controller that provides smooth step-less control. This pump is specifically engineered to handle aggressive fluids and
- Material Inlet Pressure Range: 15 psi
- Dispense Rate: 0.10006517045454545 to 0.8005213636363636 L/min
- Metering Accuracy: 2 %
- Material Temperature Range: 250 F
-
Supplier: Wacker Chemical Corp.
Description: extruder pumps equipped with high pressure flexible fluid hoses.
- Tensile Strength (Break): 225 psi
- Elongation: 800 %
- Industry: Automotive
- Substrate Compatibility: Ceramic / Glass, Concrete / Masonry, Metal, Plastic, Rubber / Elastomer
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: High Purity Liquid Chemical Delivery Systems Designed for Sub Micron Semiconductor Production High Purity Liquid Chemical Delivery Systems (CDS) are the backbone of modern sub-micron semiconductor production. As chip architectures shrink, the margin for error disappears, requiring
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: leak detection and pressure monitoring, this system guarantees a stable, 24/7 supply of critical fluids. For industries like semiconductor fabrication and high-end pharmaceuticals, this setup is essential for achieving high yields and maintaining rigorous safety standards.
- Body Material: Stainless Steel
-
Supplier: Danfoss A/S
Description: can be used as a low/high level safety alarm. For the control and detection of liquid levels in: Liquid over-feed accumulators. Flooded surge drums. Flooded shell and tube chillers. High and low pressure receivers. Intercoolers. Use as low/high level safety switch
- Maximum Operating Pressure: 406.10556 psi
- Material Temperature Range: -58 to 149 F
- Maximum Current: 10 amps
- Maximum AC Voltage: 250 volts
-
Supplier: Hilliard Corporation (The)
Description: gear type rated to 4 gpm. Pumps feature an internal relief valve set at 60 psi. Motor and electrics: Wired 115V, 60 Hz, 1/3 hp motor; NEMA 1 switch with thermal overload protection; 7-foot electric cord. Piping: pressure gauge included. Filter can be used as a mounted unit. High
- Features: All Vacuum Filters, Other
- Equipment Type: Disc Filter, Horizontal Belt Filter, Rotary Drum Filter, Rotary Drum Precoat Filter, Table Filter, Tilting Pan Filter, Tray Filter, Vacuum Nutsche
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paper and Pulp
Find Suppliers by Category Top
Featured Products Top
-
EXAIR's Premium Reversible Drum Vac™ System comes complete with a 30, 55 or 110 gallon drum, ready to use for your specific application. Its high powered vacuum fills a 55 gallon drum in less than two minutes. Then with the simple turn of a knob, the same stainless steel pump quickly (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
Switches from fill to discharge mode with a ¼ turn of a knob Installed unit pivots 360 deg for easy hookup to compressed air line; facilitates caster-mounted drum portability Included with Model 2109: Pump assembly with integral overflow preventer and pressure (read more)
Browse Drum Pumps Datasheets for Vortec -
materials and products with a strong record of performance and reliability. Its advanced manufacturing capabilities enable customized production tailored to specific customer requirements and specifications. Manufactured in Japan, Niimi’s products are recognized for their quality and dependability. The company’s components are also used in high-pressure pumps, which are designed to spray water in high-pressure washing systems. (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Niimi Ceramics Co., Ltd. -
Syringe pumps are indispensable for high-precision ultra-small amount of liquid delivery with low pulse flow. Harvard syringe pumps use a microprocessor to calculate the speed of plunger travel when you enter the inner diameter of the syringe that can be mounted on the syringe pump. For this (read more)
Browse Syringe Pumps Datasheets for Central Scientific Commerce, Inc. (CSC) -
media from contamination and enables reliable operation. Pressure monitoring plays a central role in this because it increases process reliability, supports condition monitoring and helps to detect failures at an early stage. What is a peristaltic pump? A peristaltic (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
It can run with pressure control or at a constant speed, making it exceptionally energy-efficient. Acting either as the sole vacuum pump in a packaging machine or as a vacuum module in a central vacuum supply, the R 5 PLUS makes sure a specified pumping speed is maintained. It can also (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Copyrighted picture In some applications the pressure needs to be measured without getting in direct contact with the media for hygienic reasons. This is the case in a peristaltic pump for example. In this special application the pressure is measured in the tube (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Reduce noise levels by an average of 15 dBA. Up to 20 dBA depending on pump size. The helical profile of the gears within the ELIKA® hydraulic gear pump, reduces pressure oscillations and (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
ARDE Dicon In-Line Dispersing Grinder Grind solid lumps into smooth slurries....disperse solid powders...emulsify oil/water. A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating (read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
Submersible motor thrust bearing protection Automatic system restart Loss of prime/pump dry-run protection Low and high pressure feedback detection Impeller anti-jam automatic control Power loss utility start delay timer Sleep boost Pre-charge control (controlled pipe fill) Constant pressure with well draw down control Secondary transucer backup (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division
More Information Top
-
The Development of the First Energy Bridge Regasification Vessel
Suction Drum High Pressure LNG pump .
-
Critical Design Issues of New Type And Large LNG Carriers
Calculated design loads are critically considered in design of the regas facilities including suction drum , high pressure (HP) pump , vaporizer, etc.
-
Electronic Fuel System Development for Air-Cooled Motorcycles
The external fuel supply system consisted of a separate fuel cart with a five gallon fuel drum , high pressure fuel pump , fuel pressure regulator, fuel pulsation damper, and fuel flow meter.
-
Constructing the Russian combined-cycle cogeneration plant and mastering its operation
… low pres sure cylinder, (6) condenser, (7) cooling tower, (8) first stage condensate pumps, (9) second stage condensate pumps, (10) con densate polishing unit, (11) low pressure feedwater pumps, (12) high pressure feedwater pumps , (13) high pressure drum , (14) low pressure drum …
-
Introduction of centrifugal-jet sprayers in the deaeration systems of the PGU-39 steam-gas units at the Sochi thermal power plant
… delivered to the low pressure drum by condensate pumps through the gas superheater for the con- densate of the boiler-utilizer and to the high pressure drum from the low pressure drum by high pressure electric feed pumps through the high pressure …
-
Steam Cracking of Light Naphtha
The liquid bottoms from the feed drum are pumped to high - pressure and directed as feed to the de-methanizer.
-
Self cleaning screeners - Lenntech
• Washing device for the drum , with pump at high pressure .
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_87/Automotive-Lube_Equipment_Workshop_Servicing_2006.pdf
The kits for the Value Series pumps are available for various drum sizes, and they include all the necessary components: ■ 40:1 high pressure pump for grease ■ Drum cover and follower plate ■ Hose, high pressure control valve with swivel …
-
Development of technological algorithms for automated process control systems of power units
the level in the high-pressure drum backup equipment of circulation pumps in the high - pressure drum the discharges into continuous and periodic blowdown expansion tanks .
-
http://www.lincolnindustrial.com/Catalogs/_English/00-MAIN_Catalogs/Quicklub.pdf
Includes pump , drum cover, high pressure hose, outlet swivel, control valve and universal swivel, whip hose, coupler and universal follower.
Indicates content that may require registration and/or purchase.