-
Supplier: Total Plastics, Inc.
Description: Natural and Black Our Nylon tubing is high quality pressure tubing, available in five formulations and a wide range of sizes. Used for applications that require toughness, resilience, a small bend radius and high burst strength. Nylon pressure tubing
- Outside Diameter / Size: 0.125 to 0.5 inch
- Maximum Inside Diameter / Size: 0.079 to 0.375 inch
- Pressure Rating: 750 to 2,500 psi
- Application: Chemical, Food Processing / Beverage, General Purpose
-
Supplier: FIPA Inc.
Description: High flexibility enables small bending curve to build compact tubing systems Suitable for air and tap water Cut marks at 500 mm intervals facilitate installation
- Outside Diameter / Size: 0.1181103 to 0.6299216 inch
- Maximum Inside Diameter / Size: 0.0787402 to 0.4330711 inch
- Pressure Rating: 420.6 psi
- Minimum Bend Radius: 0.3149608 to 2.362206 inch
-
Supplier: FIPA Inc.
Description: High flexibility enables small bending curve to build compact tubing systems Suitable for air and tap water Cut marks at 500 mm intervals facilitate installation High chemical and mechanical resistance Very high oil resistance
- Outside Diameter / Size: 0.1181103 to 0.4724412 inch
- Maximum Inside Diameter / Size: 0.0787402 to 0.3543309 inch
- Pressure Rating: 420.6 psi
- Minimum Bend Radius: 0.3149608 to 1.181103 inch
-
-
Supplier: FIPA Inc.
Description: Unpressurized and low-pressure applications with concurrent pivoting motions and oscillations High flexibility enables sharp turning radii for compact tubing systems FDA approval for aqueous foods Extremely resistant to acids and bases Color transparent
- Outside Diameter / Size: 0.1574804 to 0.4724412 inch
- Maximum Inside Diameter / Size: 0.0787402 to 0.3543309 inch
- Pressure Rating: 0 to 14.5 psi
- Minimum Bend Radius: 0.1968505 to 1.3779535 inch
-
Supplier: U.S. Plastic Corporation
Description: This .170" ID x 1/4" OD with .040" wall thickness Green Nylon High Pressure Flexible Tubing has a working pressure of 450 PSI @ 70F and a burst pressure of 1350 PSI @ 70F. It has a minimum bend radius of 1/2". It is sold in 100' rolls and it weighs 1.15 lbs
- Outside Diameter / Size: 0.25 inch
- Maximum Inside Diameter / Size: 0.17 inch
- Material: Nylon / Polyamide
- Features: Plastic Tubing
-
Supplier: U.S. Plastic Corporation
Description: This .170" ID x 1/4" OD with .040" wall thickness Blue Nylon High Pressure Flexible Tubing has a working pressure of 450 PSI @ 70F and a burst pressure of 1350 PSI @ 70F. It has a minimum bend radius of 1/2". It is sold in 100' rolls and it weighs 1.15 lbs
- Outside Diameter / Size: 0.25 inch
- Maximum Inside Diameter / Size: 0.17 inch
- Material: Nylon / Polyamide
- Features: Plastic Tubing
-
Supplier: U.S. Plastic Corporation
Description: This .170" ID x 1/4" OD with .040" wall thickness Red Nylon High Pressure Flexible Tubing has a working pressure of 450 PSI @ 70F and a burst pressure of 1350 PSI @ 70F. It has a minimum bend radius of 1/2". It is sold in 100' rolls and it weighs 1.15 lbs
- Outside Diameter / Size: 0.25 inch
- Maximum Inside Diameter / Size: 0.17 inch
- Material: Nylon / Polyamide
- Features: Plastic Tubing
-
Supplier: U.S. Plastic Corporation
Description: This .250" ID x 3/8" OD with 1/16" wall thickness Yellow Nylon High Pressure Flexible Tubing has a working pressure of 450 PSI @ 70F and a burst pressure of 1350 PSI @ 70F. It has a minimum bend radius of 1". It is sold in 100' rolls and it weighs 2.69 lbs
- Outside Diameter / Size: 0.375 inch
- Maximum Inside Diameter / Size: 0.25 inch
- Material: Nylon / Polyamide
- Features: Plastic Tubing
-
Supplier: Total Plastics, Inc.
Description: There is no plasticizer to leach into or contaminate the fluid, yet the tubing remains flexible. Tygon® High Purity Tubing can be sterilized by radiation, ethylene oxide, steam or chemical methods. Frequently, incineration is used to dispose of contaminated materials.
- Outside Diameter / Size: 0.1875 to 1.375 inch
- Maximum Inside Diameter / Size: 0.0625 to 1 inch
- Wall Thickness: 0.0625 to 0.1875 inch
- Color / Clarity: Clear
-
Supplier: Oil-Rite Corp.
Description: This is a semi-transparent nylon tubing suitable for use with Hydracision®. It is flexible enough to accommodate longer bends with some rigidity to prevent saging. The wall thickness is .050" and the tubing is rated to a pressure of 625 psi at 73° F. It achieves a leak
- Outside Diameter / Size: 0.25 inch
- Material: Nylon / Polyamide
- Features: Plastic Tubing, Structural / Mechanical Tubing
-
Supplier: Bio-Rad Laboratories, Inc.
Description: 30' (9.1 m), 1/16" high-pressure tubing, (0.062", 1.6 mm) OD x {0.020", 0.5 mm) ID, for system connections post-pump Bio-Rad supplies tubing for use with the BioLogic DuoFlow system and other chromatography systems. Tubing is offered separately and in kits: Teflon
- Outside Diameter / Size: 0.06299216 inch
- Maximum Inside Diameter / Size: 0.01968505 inch
- Features: Plastic Tubing
-
Supplier: DME Company
Description: • Good All-PurposeTubing • Extremely Low Cost • Many Plant Uses • High Burst Pressure & Temperature • More flexible than standard nylon • Bends tighter without kinking
- Outside Diameter / Size: 0.125 to 0.5 inch
- Maximum Inside Diameter / Size: 0.085 to 0.438 inch
- Pressure Rating: 500 to 1,000 psi
- Temperature Range: -60 to 250 F
-
Supplier: Bio-Rad Laboratories, Inc.
Description: Pkg of 1, 1/16" OD x 0.030" ID x 30', high-pressure tubing, rated to 3,000 psi, green Bio-Rad supplies tubing for use with the BioLogic DuoFlow system and other chromatography systems. Tubing is offered separately and in kits: Teflon FEP tubing — recommended
- Outside Diameter / Size: 0.12598432 inch
- Maximum Inside Diameter / Size: 0.02 inch
- Features: Plastic Tubing
- Material: Polyketones (PEEK, PEK, PEKK)
-
Supplier: ASCO
Description: Application: This highly flexible tubing allows easy connection to “barbed” fittings with sharp bends possible in less than one inch. Many Numatrol™ installations that previously required the use of nylon tubing for high pressure, clamp functions for example, can
- Outside Diameter / Size: 0.125 inch
- Maximum Inside Diameter / Size: 0.0625 inch
- Wall Thickness: 0.015 inch
- Pressure Rating: 135 psi
-
Supplier: Bio-Rad Laboratories, Inc.
Description: 15' (4.6 m), 1/8" medium-pressure tubing, (0.125", 3.2 mm) OD x (0.062", 1.6 mm) ID, for pre-pump buffer inlet lines to the pumpheads Bio-Rad supplies tubing for use with the BioLogic DuoFlow system and other chromatography systems. Tubing is offered separately and in
- Outside Diameter / Size: 0.12598432 inch
- Maximum Inside Diameter / Size: 0.02362206 inch
- Material: PTFE
- Features: Plastic Tubing
-
Supplier: New England Tubing Technologies
Description: New England Tubing effectively utilizes its in-house technical staff and years of experience to assist our customers from product development to the finished product. With our extensive background in the manufacturing of braided tubing for medical devices, New England Tubing is
- Features: Electrical Tubing / Sheathing, Plastic Tubing
- Application: Medical / Pharmaceutical
- Shape: Round
- Color / Clarity: Translucent
-
Supplier: Cole-Parmer
Description: tubing for purity, flexibility, and longer tubing life. Ideal for pharmaceutical and biotechnological applications, this tubing exceeds USP class VI, 3A sanitary standards and is FDA compliant. Based on your application needs, choose precision tubing or
- Maximum Inside Diameter / Size: 0.50000027 inch
- Pressure Rating: 20 psi
- Temperature Range: 165.2 F
- Features: Plastic Tubing
-
Supplier: Cole-Parmer
Description: tubing for purity, flexibility, and longer tubing life. Ideal for pharmaceutical and biotechnological applications, this tubing exceeds USP class VI, 3A sanitary standards and is FDA compliant. Based on your application needs, choose precision tubing or
- Maximum Inside Diameter / Size: 0.25196864 inch
- Pressure Rating: 40 psi
- Temperature Range: 165.2 F
- Features: Plastic Tubing
-
Supplier: Cole-Parmer
Description: tubing for purity, flexibility, and longer tubing life. Ideal for pharmaceutical and biotechnological applications, this tubing exceeds USP class VI, 3A sanitary standards and is FDA compliant. Based on your application needs, choose precision tubing or
- Maximum Inside Diameter / Size: 0.37401595 inch
- Pressure Rating: 40 psi
- Temperature Range: 165.2 F
- Features: Plastic Tubing
-
Supplier: Cole-Parmer
Description: purity, flexibility, and longer tubing life. Ideal for pharmaceutical and biotechnological applications, this tubing exceeds USP class VI, 3A sanitary standards and is FDA compliant. Based on your application needs, choose precision tubing or high-performance precision
- Maximum Inside Diameter / Size: 0.62598459 inch
- Pressure Rating: 20 psi
- Temperature Range: 165.2 F
- Features: Plastic Tubing
-
Supplier: Total Plastics, Inc.
Description: Cream Formulated to withstand the high temperatures frequently occurring during food and beverage processing, Norprene® Food Process Tubing will outlast and outperform virtually all other food grade tubings. Even following extended exposure to heat and ozone, Norprene® Food
- Outside Diameter / Size: 0.1875 to 1 inch
- Maximum Inside Diameter / Size: 0.0625 to 0.75 inch
- Wall Thickness: 0.0625 to 0.125 inch
- Temperature Range: -75 to 275 F
-
Supplier: Allied Electronics, Inc.
Description: T⁄TIA Series, 1.5 MPa (Max.) @ +20 °C Operating Pressure, Nylon Tubing Nylon was developed more than half a century ago and is considered to be the first man-made thermoplastic available. Deemed a rugged engineering plastic, its properties make it depend on moisture for
-
Plastic Tubing - Tubing; Nylon 12; 6.35 mm; 4.57 mm; Blue; 33 in.; 1.5 MPa (Max.) @ degC -- 70074380Supplier: Allied Electronics, Inc.
Description: T⁄TIA Series, 1.5 MPa (Max.) @ +20 °C Operating Pressure, Nylon Tubing Nylon was developed more than half a century ago and is considered to be the first man-made thermoplastic available. Deemed a rugged engineering plastic, its properties make it depend on moisture for
-
Supplier: Allied Electronics, Inc.
Description: T⁄TIA Series, 1.5 MPa (Max.) @ +20 °C Operating Pressure, Nylon Tubing Nylon was developed more than half a century ago and is considered to be the first man-made thermoplastic available. Deemed a rugged engineering plastic, its properties make it depend on moisture for
-
Supplier: Allied Electronics, Inc.
Description: T⁄TIA Series, 1.5 MPa (Max.) @ +20 °C Operating Pressure, Nylon Tubing Nylon was developed more than half a century ago and is considered to be the first man-made thermoplastic available. Deemed a rugged engineering plastic, its properties make it depend on moisture for
-
Supplier: DME Company
Description: Go to Extremes...with NHC, this hose is perfect for extremely high and low temperatures! NHC is right at home in under-the-hood high temperatures. It remains flexible and maintains its seal in temperatures from -65 to 350ºF (-54 to 177ºC) The ultimate in low pressure
- Outside Diameter / Size: 0.46 to 1.07 inch
- Maximum Inside Diameter / Size: 0.25 to 0.75 inch
- Pressure Rating: 250 to 150 psi
- Temperature Range: -65.2 to 350.6 F
-
Supplier: Golden Collar Technology Co., Ltd .
Description: chemical media, acids, alkalis, and solvents, the tubing guarantees long service life even in the harshest environments, making it suitable for both industrial and electronic cooling applications. High Pressure Resistance: Designed to withstand high working
- Use Temperature: -328 to 500 F
- Industry: Electronics
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Form / Shape: Hollow / Tubular Stock
-
Supplier: Watson Marlow Pumps Group
Description: mount to either Watson-Marlow 300 series OEM drives or user's own drives having the same shaft arrangement. 313B bareshaft pumpheads fit drives with a flexible coupling. Pumpheads to accept 2.4mm wall tube are available where pressure or suction requirements are greater. Extension
- Maximum Discharge Flow: 0.3302150625 GPM
- Power Source: DC Powered
- Pump Type: Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
- Pump Housing Material: Plastic
-
Supplier: OMEGA Engineering, Inc.
Description: Keyed OMEGA® quick couplings are specifically designed for small flexible hose and plastic tubing applications which require positive mechanical connections and non-interchangeable lines. They provide economical, keyed, high reliability, fool proof connections that are
- English Size: 0.125 to 0.25 inch
- Material: Brass/Bronze
- Features: English
- Connection Type: Threaded
-
Supplier: Process Sensing Technologies USA
Description: or 1/4” tube fittings Dew point, moisture content, flow, contamination and pressure control Sample inlet pressure up to 20 barg Modular design Stainless steel tubing and fittings Flexible filtration options High quality components Designed for challenging process
- Operating Temperature: 5 to 140 F
- Features: Self Calibration
-
Supplier: Traceable® Products
Description: wide flow range. The revolution of one roller delivers a precisely measured volume specific to the tubing size and motor speed. May be used with up to 120 feet of tubing for remote sampling. Tubing may be used with fluid temperatures from -80 to 500°F (-62 to 260°C). Use with
- Maximum Discharge Flow: 0.625 GPM
- Media Temperature: 200 F
- Power Source: AC Powered
- Features: Other
-
Supplier: Traceable® Products
Description: wide flow range. The revolution of one roller delivers a precisely measured volume specific to the tubing size and motor speed. May be used with up to 120 feet of tubing for remote sampling. Tubing may be used with fluid temperatures from -80 to 500°F (-62 to 260°C). Use with
- Maximum Discharge Flow: 0.00216621081 GPM
- Media Temperature: 500 F
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Tecmark Corporation
Description: 3/16" I.D. flexible plastic or rubber tubing Available Features Flexible abrasion & UV resistant air transmitters Four Styles Available: Heavy duty foot pedal Light duty foot pedal Heavy duty bulb type Light duty bulb type Tubing attached or sold separately
- Type: Electric / Pneumatic Relay
-
Supplier: Pexco
Description: Pexco manufactures a wide range of elastomer extrusions, including dense and sponge profiles, cords, and tubing engineered for sealing, cushioning, insulation, and vibration damping. Elastomers offer exceptional flexibility, durability, and chemical resistance, making them ideal for demanding
- Use Temperature: -60 to 250 F
- Industry: Aerospace, Building / Construction, Electric Power, Electronics, General Industrial, Medical / Food (FDA, USDA), Semiconductors / ICs
- Material Type: Dielectric / Electrically Insulating, Optical Grade
- Form / Shape: Extruded Profile
-
Supplier: TFC Ltd.
Description: General Information: High Performance Seals for extreme service conditions: TFC’s metal seals are generally used in static applications and are designed to provide high fluid sealing levels under the most extreme working conditions. Our seals are produced from stainless steel or
- Seal Type: O-Ring
Find Suppliers by Category Top
Featured Products Top
-
lineup—Silbrade™, Nylobrade™, and Urebrade™—is engineered for performance under pressure. Silbrade™ – Flexible, high-purity silicone for elevated (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
clamps for Silcon as sharp barbed fittings or unlined metal clamps could tear into the tubing wall and possibly cause a failure. Silcon may be low pressure steam sterilized in-line or autoclaved at up to 250°F in a normal autoclaving cycle. However, if exposed to repeated steam (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Offers much greater pressure capabilities than unreinforced PVC tubing Corrosion and abrasion resistant with flexibility similar to rubber but with much longer life Well suited for food and beverage applications including non-fatty aqueous, milk and alcoholic beverages (less than or equal to 8% ABV) (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
. PFA is both EtO and autoclave sterilizable. Alternatively, HDPE offers both good adhesion and lubricity, and can be Gamma sterilized. Pebax® has high material strength and is good for high-pressure applications. NETT has the capability to line our custom tubing with FEP, ETFE, PFA (read more)
Browse Plastic Tubing Datasheets for New England Tubing Technologies -
, silicone rubber, and polyurethane elastomers are common examples, used in tires, seals and gaskets, medical tubing, and vibration dampeners. Elastomers aren't exclusively thermoplastic or thermoset: thermoplastic elastomers (TPEs) combine rubber-like elasticity with plastic-like reprocessability, while (read more)
Browse Plastic Tubing Datasheets for Pexco -
tubing May be overbraided with Kevlar® for higher pressures Applications Chemical Processing Corrosives Deionized Water Transfer Hot Glue Industrial Laboratory Uses Paint Spray Systems Pure Fluid Systems Solvent Transfer (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Pexco's High-Pressure Nylon Tubing offers a variety of benefits including flexibility, durability, and chemical resistance, making it a popular choice for a wide range of industrial and medical applications. Benefits include: 1. Wear and tear resistance 2. Flexible 3. Easy to install Watch the video or request a quote! (read more)
Browse Tubing Datasheets for Pexco -
service temperatures. PFA is both EtO and autoclave sterilizable. Alternatively, HDPE offers both good adhesion and lubricity, and can be Gamma sterilized. Pebax® has high material strength and is good for high-pressure applications. NETT has the capability to line our custom tubing with (read more)
Browse Plastic Tubing Datasheets for New England Tubing Technologies -
Features/Applications Q-200E is made from modified fluoroelastomer with superior impact, abrasion and cut-through resistance. Used for applications requiring high resistance to corrosive fluids, fuels, lubricants, acids and solvents at elevated temperatures. Very flexible at high and low (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
, or where space constraints and fluid flow efficiency are crucial Why would an application call for heavy wall tubing? An application might require a heavy-walled tube for increased strength, durability, high-pressure environments, or structural support (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
Experiments on free and impinging supersonic microjets
These nozzles were fabricated by starting with larger diameter tubing, which was large enough to connect to the high pressure source via flexible plastic tubing ; in the present case the largest tube was 1.6 mm in outer diameter.
-
A new device to noninvasively estimate the intraocular pressure produced during ocular compression.
A thin fluid-filled bladder was constructed from flexible and inelastic plastic sheeting and was connected to a pressure transducer with high pressure tubing .
-
Norton Completes Furon Acquisition
Norton's performance plastics business unit processes high -performance plastics which are formed into labware fittings, flexible foams, bearings, flexible tubing , radomes, pressure -sensitive tapes, sealants, and films.
-
mTOR
…1 mL Anti-Flag M2 agarose to the 20 mL Bio-Rad column, and wash the column with PBS with a high flow by attaching the flexible plastic tubing to the column (1 … is sufficient to provide pressure for a high flow).
-
Changes of soy protein under ultra‐high hydraulic pressure
The flexible plastic tube (26 mm diameter x 110mm) was filled with soy milk, tightly closed and then put into the high pressure cell which was filled with water.
-
Springer Handbook of Experimental Fluid Mechanics
The connections between probes and transducers are commonly made using flexible , plastic tubing (where the exact material may be selected based on the temperature requirement) when moderate pressures are involved, or metal tubing for higher pressures.
-
Influence of high-pressure–low-temperature treatments on fruit and vegetable quality related enzymes
Purified enzyme solutions were incorporated in flex- ible micro tubes (500 µl, Bioplastics, Landgraaf, the Netherlands), covered with parafilm and enclosed in vacuum-sealed plastic bags to avoid contamination with high - pressure fluid (Multivac A300/16, Multivac B.V., Mechelen, Belgium).
-
Full-field measurements of self-excited oscillations in momentum-dominated helium jets
The flow system com- prised of a high purity grade compressed helium cylinder, a pressure regulator, a needle valve to specify the … flow rate, a calibrated mass flow meter, flexible plastic hoses and a vertically oriented straight tube to approxi- mate fully…
-
Constraining the age distribution of highly mixed groundwater using 39 Ar: A multiple environmental tracer ( 3 H/ 3 He, 85 Kr, 39 Ar, and 14 C) study in the se...
The copper tubes were connected to the point of water withdrawal by flexible plastic tubing secured with hose clamps (gas tight) and the water was … detected in the plastic tube) through the copper tube at high pressures before the steel clamps…
-
Federal Register > Monday, February 14, 2000 > [65 FR 7348] Notice of Proposed Change to Section IV of the Field Office Technical Guide (FOTG) of the Natural R...
…to issue revised conservation practice standards: Dike (Code 356), Diversion (Code 362), Forage Harvest Management (Code 511), Irrigation Water Conveyance, Pipeline: Aluminum Tubing (Code 430AA), High - Pressure Underground Plastic (Code 430BB), Low-Pressure … Pond Sealing or Lining: Flexible Membrane (Code 521A), Soil…
Indicates content that may require registration and/or purchase.