-
Supplier: Hilliard Corporation (The)
Description: HILCO High-pressure hydraulic cartridges are engineered for 2000 PSI pressure. The ability to withstand high pressure permits placement in the high-pressure circuit to protect sensitive hydraulic components. Contains micro-glass
- Maximum Pressure: 3,000 psi
- Maximum Liquid Flow: 9 GPM
- Filtration Grade (Micron Rating): 2 µm
- Additional Features: Duplex
-
Supplier: Accuris
Description: FILTERS (HYDRAULIC), FILTER ELEMENTS (HIGH EFFICIENCY), AND FILTER DIFFERENTIAL PRESSURE INDICATORS
-
Supplier: Accuris
Description: Filters (Hydraulic), Filter Elements (High Efficiency), and Filter Differential Pressure Indicators
-
-
Supplier: Accuris
Description: Filters (Hydraulic), Filter Elements (High Efficiency), and Filter Differential Pressure Indicators, General Specification For
-
Supplier: Accuris
Description: FILTER (HYDRAULIC), FILTER ELEMENTS (HIGH EFFICIENCY), AND FILTER DIFFERENTIAL PRESSURE INDICATORS, GENERAL SPECIFICATION FOR
-
Supplier: Radwell International
Description: HYDRAULIC FILTER HIGH PRESSURE OIL. FREE 2 YEAR RADWELL WARRANTY
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: Rotork plc
Description: Compatible with fluids at NAS1638 Class 9 and ISO 4406 18/15 High flow - up to 1.2 Cv / 40.0 l/min Working pressure up to 7,540 psi / 520 bar Designed to supplement hydraulic system main filters This range of filters affords protection to vulnerable
- Maximum Pressure: 7,540 psi
- Maximum Liquid Flow: 10.56 GPM
- Features: Housing and Filter Assembly
- Filtration Product: Hydraulic Fluid
-
Supplier: Kaydon Filtration Corporation
Description: The 981 Series Housing delivers dependable filtration performance in a reduced footprint, helping extend equipment life and reduce the risk of oil-related failures and unplanned maintenance. It provides high-performance filtration designed for reliable, high-pressure inline
- Maximum Liquid Flow: 10 to 30 GPM
- Housing Material: Aluminum, Steel, Steel - Stainless
- Features: Other
-
Description: Application Filtration of liquids and lubricants. Filtration of liquids and gases. Installation in pipelines to protect subsequent system components from contamination. Continuous operation due to duplex filter design. Design Filter head with inlet, outlet and filter element
- Maximum Pressure: 3,625.9425 to 6,526.6965 psi
- Maximum Liquid Flow: 382.8 GPM
- Features: Housing and Filter Assembly
- Filtration Product: Hydraulic Fluid
-
Description: outlet) are marked on filter head. The Filter head is provided with an element locating spigot. The Filter bowl is mounted below the filter head and is unscrewed for maintenance. Accessories Maintenance indicator - for monitoring the filter element contamination
- Maximum Pressure: 3,625.9425 to 6,526.6965 psi
- Maximum Liquid Flow: 382.8 GPM
- Features: Housing and Filter Assembly, Other
- Filtration Product: Hydraulic Fluid
-
Description: marked on filter head. The Filter head is provided with an element locating spigot. The Filter bowl is mounted below the filter head and is unscrewed for maintenance. Accessories Maintenance indicator - for monitoring the filter element contamination status.
- Maximum Pressure: 3,625.9425 to 6,526.6965 psi
- Maximum Liquid Flow: 13.2 to 382.8 GPM
- Features: Housing and Filter Assembly
- Filtration Product: Hydraulic Fluid
-
Supplier: MAXPRO Technologies, Inc.
Description: MAXIMATOR cup-type line filters are used when maximum filtration surface area and a single micron size element is preferred. This design increases the filter area as much as 6 times the area of the disc type filter, and will permit higher flow rates with a lower pressure
- Maximum Pressure: 65,000 psi
- Filtration Grade (Micron Rating): 25 µm
- Features: Housing and Filter Assembly
- Filtration Product: Hydraulic Fluid
-
Supplier: Total Lubricants USA, Inc.
Description: Mineral oil based, filtered, anti-wear hydraulic oil. Designed for all types of hydraulic pump and motor systems operating under high pressure and high or low temperature conditions.
- Type / Function: Hydraulic Oil / Fluid, Lubricating
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: Eaton
Description: Hydraulic and lubrication oil filter elements are known as elements with a high intrinsic stability and an excellent filtration capability, a high dirt-retaining capacity and a long service life.These filters are suitable for all petroleum based fluids,
- Maximum Pressure: 2,320 to 4,568 psi
- Maximum Liquid Flow: 357 GPM
- Features: Housing and Filter Assembly, Other
- Filtration Product: Hydraulic Fluid
-
Supplier: Eaton
Description: Series HPP high pressure filters have a top manifold. They are suitable for a working pressure up to 4,568 PSI. The HPP-filters are suitable for a maximum flow rate of 180 gallons per minute. They are flanged to the mounting-surface. Bypass and reversing valves are
- Maximum Pressure: 2,320 to 4,568 psi
- Maximum Liquid Flow: 357 GPM
- Features: Housing and Filter Assembly, Other
- Filtration Product: Hydraulic Fluid
-
Description: ISO 23181:2007 specifies a method for determining the resistance of a hydraulic filter element to flow fatigue when subjected to high viscosity fluid, using a uniformly varying flow rate up to a predetermined terminal differential pressure and a controlled waveform. It
-
Supplier: CSA Group
Description: ISO 23181:2007 specifies a method for determining the resistance of a hydraulic filter element to flow fatigue when subjected to high viscosity fluid, using a uniformly varying flow rate up to a predetermined terminal differential pressure and a controlled waveform. It
-
Supplier: General Pump
Description: Soap Shooting Nozzle, Includes 30 ft. Hose, Filter and SS Nozzle Features For use with lance or extension wand Adjustable chemical feature Chemical can be stopped 5000 PSI maximum Chemical does not go through pump Attaches to QC on lance or extension wand Stainless steel Includes: 30 ft hose,
- Maximum Pressure: 5,000 psi
- Orifice Size: 48 to 67 mil
- Media: Chemicals
- Application: Cleaning / Blowoff
-
Supplier: SAE International
Description: This specification sheet establishes requirements for a high collapse pressure configuration filter element of a specific configuration with a minimum filtration ratio of 75 for particles larger than 7 μm when designed and tested in accordance with SAE J2321 and this
-
Supplier: Hy-Lok USA, Inc.
Description: Hy-Lok USA, Inc. High Pressure cone and thread fittings offer the capability to reach extreme high pressures (up to 60,000 PSI). Cone and thread fittings are available in a Medium Pressure design, High Pressure design, and a Sour Gas option to meet
- English Size: 0.125 to 0.25 inch
- Connection Type: Compression Fitting
- Fitting Type: Cross / 4-Way, Elbow, Hydraulic Fitting, Tee
- Features: English, Tube Fitting
-
Supplier: KRÜSS Scientific
Description: The HPFA High Pressure Foam Analyzer is the world’s only measuring instrument for simultaneously analyzing the amount and structure of liquid foams under high pressure. The instrument provides various options for investigating foam behavior under the real process
- Display & Special Features: Analog Meter, Computer Interface / Networkable, Digital Readout
- Mounting / Loading Options: Laboratory / Batch
- Features: Other
- Test Media: Porous Materials (Filters, Foam, etc.)
-
Supplier: SAE International
Description: This specification sheet establishes requirements for high collapse pressure configuration filter elements of several configurations with a minimum filtration ratio of 75 for particles larger than 10 μm when designed and tested in accordance with SAE J2321 and this specification
-
Supplier: SAE International
Description: This specification sheet establishes requirements for high collapse pressure configuration filter elements of several configurations with a minimum filtration ratio of 75 for particles larger than 10 \u03bcm when designed and tested in accordance with SAE J2321 and this
-
Supplier: Haskel International LLC
Description: displacement pump. This positive displacement pump strategically pumps oil through four steel lines (as opposed to plastic) into the main body of the Vacuum Pump. The 500 Series Vacuum Pump also boasts an integral Air In-Take Filter designed to protect the Vacuum Pump in both, Vacuum and
- Pressure Rating: 30,000 psi
- Media: Air, Compressed Air, Gas
- Valve Type: Needle Valves
-
Supplier: Carr Lane Manufacturing Co.
Description: Oil AW ISO 22. Fluid must be clean (10 micron or better nominal filtration) See also high pressure in-line filters.
- Type / Function: Hydraulic Oil / Fluid
- Composition / Chemistry: Straight Oil (Non-soluble)
-
Supplier: Bosch Rexroth Corporation
Description: • Special highly efficient filter media • Absorption of finest particles over a wide pressure differential range • High contamination retention capacity due to large specific adsorption surface • Good chemical resistance of the filter elements • High collapsing
- Filtration Grade (Micron Rating): 3 to 10 µm
- Filtration Product: Hydraulic Fluid
- Configuration: Return-line (closed loop)
-
Supplier: Carr Lane Manufacturing Co.
Description: FEATURES: Hydraulic Intensifiers convert a given hydraulic pressure on the input side to a higher pressure on the output side. This allows using the comparatively low pressure of machine-tool hydraulics to pressurize a clamping fixture with several times
- Maximum Output Pressure: 7,500 psi
- Pressure Intensification Factor: 6.2
- Maximum Inlet Flow: 489.99999999999994 in³/min
- Maximum Outlet Flow: 24.999999999999996 in³/min
-
Supplier: Parent Petroleum Co.
Description: larger image Dominion 3 Hydraulic AW Series are premium high performance oils intended for industrial and mobile service where anti-wear lubricants are required. The Dominion 3 Hydraulic AW Series oils are designed to satisfy the performance requirements for a wide range of
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Carver, Inc.
Description: stripping pressure is required. Standard features include double-acting J.I.C. style cylinder for power open and power close. An integral hydraulic reservoir is easily accessible for cleaning and includes a strainer or cartridge filter, air filter/breather, oil level
- Clamping Force: 30 to 100 tons
- Stroke: 6 to 12 inch
- Daylight / Opening: 6 to 22 inch
- Machine Type: Compression Molding
-
Supplier: Parent Petroleum Co.
Description: larger image Dominion 3 Hydraulic AW Series are premium high performance oils intended for industrial and mobile service where anti-wear lubricants are required. The Dominion 3 Hydraulic AW Series oils are designed to satisfy the performance requirements for a wide range of
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: larger image Dominion 3 Hydraulic AW Series are premium high performance oils intended for industrial and mobile service where anti-wear lubricants are required. The Dominion 3 Hydraulic AW Series oils are designed to satisfy the performance requirements for a wide range of
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 1896 25-Ton High-Speed Heavy-Duty/Automotive Oil Filter Crusher This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Automotive and heavy-duty filters up to 15¼" long and 6" diameter are crushed in approximately 8 to 16
-
Supplier: ISC Sales, Inc.
Description: Shelco Stainless Steel Filter Cartridges are the perfect choice for your high temperature applications up to 500ºF and high differential pressures up to 60 PSI. Constructed out of 304L or 316L stainless steel producing excellent product compatibility. The SS series has a
- Filtration Grade (Micron Rating): 2 to 840 µm
- Maximum Temperature: 500 F
- Type: Cartridge
- Filtration Product: Chemicals, Hydraulic Fluid, Water
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Stainless Steel Filter Cartridges for Extreme High Temperature Applications 304L or 316L stainless steel filter media with welded cartridge construction for highest mechanical strength Available in a cylindrical or pleated filter configuration for longer life and greater
- Filtration Grade (Micron Rating): 2 to 840 µm
- Type: Cartridge, Wire Mesh / Screen
- Filtration Product: Chemicals, Gasoline / Diesel, Hydraulic Fluid, Water
- Features: Filter Element / Cartridge, Other
-
Earth Moving and Landscaping Machines - 328D LCR Hydraulic Excavator -- 328D LCR Hydraulic ExcavatorSupplier: H.O. Penn Machinery Company, Inc.
Description: based on the target engine speed, coolant temperature, hydraulic oil temperature and actual fan speed. The 328D LCR incorporates side by side cooling, allowing easy access to keep the cooling cores free of debris. Air Cleaner The radial seal air filter features a double-layered
- Operating Weight: 72,500 lbs
- Travel Speed: 2.6 miles/hr
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Engineered for Compact High-Pressure Systems Built to EN857 1SC standard, this hose combines high pressure capability with a reduced outer diameter, making it suitable for hydraulic systems where space efficiency and flexibility are essential (read more)
Browse Industrial Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
. Product Features 1.Provides superior oil resistance, heat resistance and aging resistance by using special synthetic rubber 2.Provides high pressure resistance and superior impulse resistance 3.Provides superior bonding in hose internal, soft (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
machinery (tractors) and other fields, suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, air and other multi-media transmission needs. Super High-Pressure Resistant Structure: Synthetic rubber inner tube + two braids of steel wire (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
supplier for your entire hydraulic hose needs. Key Specifications at a Glance Reinforcement: 4 alternating layers of spiraled high-tensile steel wire Working Pressure: 42 MPa (6090 psi (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
damage. This radial sealing is particularly useful in single direction hydraulic gear motors when, in certain conditions of use, high over-pressures will be generated at the motor output shaft. With bi (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
. It fully meets global industrial manufacturing specifications, helping professional buyers eliminate product compliance risks and adapt to diverse international engineering project requirements. High-Strength Pressure Resistance & Stable Performance (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
high-pressure conditions, avoiding leakage risks and guaranteeing operational safety Full-Scenario Media Compatibility: Suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, air and other media, no need for frequent hose (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
HydraCheck MPa pressure gauges are instruments used to measure and display the pressure within hydraulic circuits. These analog gauges are essential for monitoring system performance and ensuring operational safety. They feature robust construction to withstand the high-pressure environments of (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
metallurgy equipment hydraulic cylinder : 1:Pressure: the standard cylinder had two kinds of pressure levels for E and G. E-class applied to pressure more than 6.3 Mpa ~ 16Mpa of the hydraulic cylinders (E-cylinder).G class applied to pressure more than (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
The hydraulic circuit block is a vital component in hydraulic systems, responsible for key functions such as flow and pressure regulation, power distribution (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd
More Information Top
-
CR4 - Thread: Hydraulic filter vs.Oil filter
High pressure hydraulic filters can be used in the pressure supply to valving, spool valves operated regularly may be OK with 10 micron filter, proportional control valves require 3 micron filtration.
-
Denison Hydraulic Vane Pumps from S.M.Shah & Company , India
8) High Pressure hydraulic filters ,fittings,Ball Valves,QRC etc .
-
$200-$300 Hydraulic High Pressure Filters - Hydraulic Filtration - Grainger Industrial Supply
• Hydraulic High Pressure Filters .
-
PARKER Filter,Hydraulic,50gpm - Hydraulic High Pressure Filters - 4VA85|40CN110QM250N4N41 - Grainger Industrial Supply
• Hydraulic High Pressure Filters .
-
PARKER Filter,Pressure - Hydraulic High Pressure Filters - 5Z282|30P210QBM2KS161 - Grainger Industrial Supply
• Hydraulic High Pressure Filters .
-
PARKER Filter,Hydraulic,50gpm - Hydraulic High Pressure Filters - 4VA86|40CN210QM250N4N41 - Grainger Industrial Supply
• Hydraulic High Pressure Filters .
-
PARKER Filter,Pressure - Hydraulic High Pressure Filters - 5Z281|30P110QBM2KS161 - Grainger Industrial Supply
• Hydraulic High Pressure Filters .
-
Oil hydraulic system
Reverberating room method 216 handling device 970 hardware-in-the-Loop (HIL) 816, 828, 850 H automaton gears 979 HF 95 Hierarchisierung 971 HIL 816, 828, 850 auxiliary energy, hydraulic 723 high pressure filter 696, 705 high pressure hose 641 high pressure …
-
Oil hydraulic system
Reverberating room method 334 handling device 111 hardware-in-the-Loop (HIL) 502 H automaton gears 18 HF 205 Hierarchisierung 63, 84, 113 HIL 502 auxiliary energy, hydraulic 75 high pressure filter 784 high pressure hose 701 high pressure conversion 92, 100 …
Indicates content that may require registration and/or purchase.