-
Supplier: Accuris
Description: Lessons Learned - High Pressure Steam Strainer Failure
-
Supplier: Accuris
Description: STRAINER, ASSEMBLIES, MAIN STEAM, HIGH PRESSURE (SIZES 4 INCHES AND ABOVE)
-
Supplier: Accuris
Description: Strainer, Assemblies, Main Steam, High Pressure (Sizes 4 Inches and Above)
-
-
Supplier: Spirax-Sarco
Description: The TD120M is a maintainable high pressure thermodynamic steam trap with integral strainer and a replaceable seat to ease maintenance, which can be supplied in ½ ", ¾ " and 1" sizes with socket weld, butt weld or flanged connections. It has low capacity specifically
- Maximum Operating Pressure: 3,625.9425 psi
- Operating Temperature: 1,022 F
- Size of Connection: 1 inch
- Steam Trap Type: Disc Trap (Thermodynamic)
-
Supplier: Eaton
Description: Y-strainer is very strong and can readily accommodate the high pressures that are common in this type of service. Pressures up to 6000 psi are not unusual. When steam is being handled, high temperature can be an additional complicating factor. A steam
- Pipe Size: 0.5 to 10 inch
- Pressure Rating: 275 to 1,480 psi
- Screen Opening: 0.03125 to 0.5 inches
- Process Temperature: 100 F
-
Supplier: Spirax-Sarco
Description: The BPM21L is a compact, carbon steel, balanced pressure steam trap, having an internal strainer. It is ideally suited for applications where space is important such as OEM machinery.
- Maximum Operating Pressure: 362.59425 psi
- Operating Temperature: 467.6 F
- Size of Connection: 0.5 inch
- Steam Trap Type: Balanced Pressure Trap
-
Supplier: Watts
Description: Series T156B Bronze Feed Water Pressure Regulators with Separate Strainer are for use in commercial and residential hydronic heating systems to fill the boiler and piping system with water, and to maintain water pressure in the system at all times. It also provides make-up water
- Valve Size: 0.5 inch
- Port Size: 0.5 inch
- Primary Material: Brass / Bronze
- Features: Regulators
-
Supplier: Spirax-Sarco
Description: The BPC32F and BPC32YF are carbon steel maintainable balanced pressure thermostatic steam traps having integrally flanged straight connections. The BPC32F has an integral flat strainer screen and the BPC32YF has an integral cylindrical Y-type strainer. All pressure
- Maximum Operating Pressure: 725.1885 psi
- Operating Temperature: 752 F
- Size of Connection: 0.9842525 inch
- Steam Trap Type: Balanced Pressure Trap
-
Supplier: Velan, Inc.
Description: An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and benefits • Piston cage
- Maximum Operating Pressure: 1,500 psi
- Size of Connection: 3 inch
- Steam Trap Type: Bimetallic Trap
- Type: Flanged, Socket Weld / Tube, Threaded
-
Supplier: KSB AG
Description: Flanged end strainer with standard or fine mesh; all nominal sizes with drain plug in the cover. Applications Hot water heating systems, high-temperature hot water heating systems, heat transfer systems. General steam applications in building services and industry. Other fluids
- Pressure Rating: 52.213572 to 362.59425 psi
- Process Temperature: 14 to 662 F
- Pipe Connection: Flanged
- Applications: General Purpose, High Temperature, Industrial, Water
-
Supplier: Eaton
Description: of the Model 91 Tee Strainer is the cleanable strainer screen. Overview The Model 91 Tee Strainer offers several advantages over other strainer designs. The strainer is very compact, important in applications where space is restricted. Unlike most other
- Pipe Size: 2 to 48 inch
- Applications: Chemical, Coolant, Food Processing, General Purpose, High Temperature, High Viscosity, Hydraulic Fluid, Industrial, Laboratory, Medical / Pharmaceutical, Oil / Fuel, Refrigerant, Water
- Pipe Connection: Flanged
- Media: Liquid
-
Supplier: ISC Sales, Inc.
Description: The Eaton Model 50 plug type duplex strainer (also called a twin basket strainer) consists of two separate high quality strainer baskets, and a pressure rated plug valve. The design is such that it is impossible for this operation to stop the flow because of the
- Pressure Rating: 150 to 200 psi
- Screen Opening: 0.03125 to 0.5 inches
- Process Temperature: 100 F
- Materials: Bronze, Cast Iron, Steel - Carbon / Alloy, Steel - Stainless
-
Supplier: Mueller Steam Specialty
Description: Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. Well suited for long service in high pressure and temperature applications.
- Pipe Size: 0.5 to 12 inch
- Pressure Rating: 1,440 psi
- Screen Opening: 0.033 to 0.125 inches
- Process Temperature: -20 to 100 F
-
Supplier: Eaton
Description: valves Drain valves Gauge taps Backflushing system for manual or automated cleaning Pressure differential gauge and switches Steam jacket for highly viscous fluids Rotated or offset nozzle placement High pressure capabilities ASME Code construction Brazilian NR-13
- Pipe Size: 2 to 48 inch
- Strainer Type: Basket (or Simplex Basket)
- Applications: Chemical, Coolant, Food Processing, General Purpose, High Temperature, High Viscosity, Hydraulic Fluid, Industrial, Laboratory, Medical / Pharmaceutical, Oil / Fuel, Refrigerant, Water
- Pipe Connection: Flanged
-
Supplier: Mueller Steam Specialty
Description: Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. These are especially critical where weld debris is often present in the pipeline. Well suited for long service in high pressure and
- Pipe Size: 0.25 to 2 inch
- Pressure Rating: 1,480 psi
- Screen Opening: 0.033 to 0.062 inches
- Process Temperature: -20 to 100 F
-
Supplier: Mueller Steam Specialty
Description: Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. They are especially critical where weld debris is often present in the pipeline. Well suited for long service in high pressure and
- Pipe Size: 0.25 to 3 inch
- Pressure Rating: 1,440 psi
- Screen Opening: 0.033 to 0.062 inches
- Process Temperature: -20 to 100 F
-
Supplier: Mueller Steam Specialty
Description: Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. Well suited for long service in high pressure and temperature applications.
- Pipe Size: 0.5 to 12 inch
- Pressure Rating: 6,000 psi
- Screen Opening: 0.033 to 0.125 inches
- Process Temperature: -20 to 100 F
-
Supplier: Watts
Description: Series 1156F High Capacity Feed Water Pressure Regulators are for use in commercial and residential hydronic heating systems to fill the boiler and piping system with water, and to maintain water pressure in the system at all times. It also provides make-up water to the system
- Valve Size: 0.5 inch
- Port Size: 0.5 inch
- Features: Regulators
- Media: Steam, Water
-
Supplier: KSB AG
Description: Flanged or weld end strainer with standard or fine mesh; all nominal diameters with drain plug in the cover; optional magnetic inserts. Applications In heat transfer systems, industrial plants, building services and shipbuilding. For thermal oils, water, steam, gas and other
- Pressure Rating: 118.930914 to 580.1508 psi
- Process Temperature: 14 to 842 F
- Pipe Connection: Flanged
- Media: Gas, Liquid, Steam
-
Supplier: Spirax-Sarco
Description: The Spirax Sarco HP45 bimetallic steam trap is made of forged steel, and designed for draining high pressure, high temperature steam lines and processes. This steam trap is specially designed for HP steam and has a reinforced stainless steel insert
- Maximum Operating Pressure: 2,219.07681 psi
- Operating Temperature: 797 F
- Size of Connection: 1 inch
- Steam Trap Type: Bimetallic Trap
-
Supplier: Schutte & Koerting
Description: Direct Contact, High Capacity, Multi-Spray Steam Heater is suitable for very large quantities of hot water, a top vapor inlet is required, and steam pressure is atmospheric or above. Water is distributed peripherally to a series of converging spray nozzles which disperse
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Schutte & Koerting
Description: Direct Contact, High Capacity, Counter-Current Heaters are "counter-current" types with the water and steam flowing in opposite (counter) directions. All operate effectively with internal pressures above and below atmospheric pressure. With typical units of medium size,
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Velan, Inc.
Description: An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and benefits • Universal
- Maximum Operating Pressure: 600 psi
- Size of Connection: 2 inch
- Steam Trap Type: Bimetallic Trap
- Type: Flanged, Socket Weld / Tube, Threaded
-
Supplier: Hilliard Corporation (The)
Description: The pleated strainer basket contains 3.7 times the area of a plain, cylindrical basket. Features inside-out flow and can easily be cleaned by hosing off in a part washing tank, or with steam or a high-pressure water jet (car wash type). Applications: Recommended for
- Application / Industry: Engine / Transmission, Hydrocarbon Processing (Oil & Gas)
- Features: Filter Element / Cartridge, Other
- Filtration Product: Gasoline / Diesel, Lubricants, Oil, Water
-
Supplier: Velan, Inc.
Description: An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and benefits • Forged valve
- Maximum Operating Pressure: 600 psi
- Size of Connection: 1 inch
- Steam Trap Type: Bimetallic Trap
- Type: Flanged, Socket Weld / Tube, Threaded
-
Supplier: Velan, Inc.
Description: An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and benefits • The only
- Maximum Operating Pressure: 4,500 psi
- Size of Connection: 1 inch
- Steam Trap Type: Bimetallic Trap
- Type: Flanged, Socket Weld / Tube, Threaded
-
Supplier: Armstrong International
Description: STEAMIX® Steam and Water Hose Stations and Mixing Units will not pass live steam. Steamix mixing valve, featured on all Steamix steam and water hose stations by Armstrong, will not pass live steam in the event of either a significant pressure reduction or complete
- Valve Size: 0.75 inch
- Pressure Rating: 150 psi
- Media: Cold Water, Hot Water, Steam, Water
- Valve Type: Mixing Valves
-
Supplier: Armstrong International
Description: Armstrong offers two sizes of cast steel inverted bucket traps with in-line horizontal pipe connections and integral strainers with a choice of screwed, socketweld or flanged connections. A unique leverage system multiplies the force provided by the bucket to open the valve against system
- Maximum Operating Pressure: 600 psi
- Maximum Capacity: 4,399.999999999998 lbs/hr
- Operating Temperature: 650 F
- Size of Connection: 0.75 inch
-
Supplier: Armstrong International
Description: The GD-45 is a compact, high-performance direct-acting valve. Inexpensive to buy and use, it is ideal for those moderate-flow applications that do not justify the higher cost of pilot-controlled valves. The GD-45 is well suited for laundry and dry-cleaning equipment, hospital equipment, tire
- Valve Size: 0.5 to 1 inch
- Pressure Rating: 300 psi
- Controlled Pressure Range: 3 to 140 psi
- Number of Ports/Ways: 2
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The pressure regulator converts variable inlet pressures into a lower, constant outlet pressure. It can be used to protect equipment from high or inconsistent incoming medium pressure. This reduced and constant outlet pressure also enables a constant flow
- Number of Ports/Ways: 2
- Pressure Rating: 232.06032 psi
- Media Temperature: 176 F
- Media: Cold Water, Hot Water, Water
-
Supplier: Pressure Washers Direct
Description: polyethylene with 12" access port •Two 3 way ball valves for easy switching of water flow •A 50-mesh inlet strainer keeps crud out of your pump •Allow for 1600 additional pounds when tank is full of water SSG-503537E/G Shark Hot Water Pressure Washer •4.7GPM at 3500 PSI cleans
- Water Jet Pressure: 3,500 psi
- Power: 20 HP
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Pressure Washers Direct
Description: polyethylene with 12" access port •Two 3 way ball valves for easy switching of water flow •A 50-mesh inlet strainer keeps crud out of your pump •Allow for 1600 additional pounds when tank is full of water SSG-403037E Shark Hot Water Pressure Washer •3.9 GPM at 3000 PSI cleans
- Water Jet Pressure: 3,000 psi
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: RS Components, Ltd.
Description: These inverted bucket steam traps are recommended when the most important requirements are overall operating efficiency and trouble free service life. They are best suited for service at medium and high steam pressure due to operating intermittently, either wide open or
- Maximum Operating Pressure: 174.04524 psi
- Operating Temperature: 446 F
- Size of Connection: 0.5 inch
- Steam Trap Type: Bucket Trap
-
Description: stability, are suitable especially for control of high temperature, high pressure, or high differential pressure process lines.
- Valve Type: Control Valves, Directional Valves, Globe Valves
- Media: Steam
-
Supplier: Watts
Description: Series 77S Cast Iron, Wye-Pattern Strainers are feature a wye-pattern, iron body with threaded connections, stainless steel screen, threaded iron retainer cap with non-asbestos gasket and tapped blow-down connection. Series 77S has machined seat that allows the screen to be self-aligning to
- Materials: Cast Iron, Steel - Stainless
- Applications: General Purpose, Water
- Media: Liquid, Steam
- Strainer Style: Strainer Assembly
Find Suppliers by Category Top
Featured Products Top
-
The model CEJS High Voltage Electrode Steam Boiler is the proven leader with more hours of operating experience over a wide range of applications than any competitor. The CEJS electrodes are vertically mounted around the (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
High-Temperature Safety Valves for Industrial Pressure Protection Industrial steam systems and high-pressure pipelines require reliable safety valves capable of operating (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
High Voltage Jet Type Electrode Steam Boilers 4.16 KV to 25 KV The model CEJS High Voltage Electrode Steam Boiler is the proven leader with more hours of operating experience over a wide range of (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
-saving and precision-accuracy V-Cone Flow Meter is ideal for steam applications such as those found in campus district energy systems. It features built in flow-conditioning and advanced differential pressure (DP) technologies. Operating over a wide flow range, while maintaining its +0.5% (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
previously would degrade all commercially available elastomers. Unlike traditional EPDM materials, EnDura® E90SR can withstand high temperatures (up to 550°F / 288°C) and high pressures, with excellent resistance to RGD. These properties make the new material ideal for use in (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
Protect Storage Tanks with TT7100/8100 Series Relief Valves The TT7100/8100 Series high-capacity pressure/vacuum relief valves are engineered for large-volume discharge applications, providing robust protection (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The High-Temp High-Pressure 3-Way Control Valve is designed to deliver accurate and reliable fluid control in the most demanding industrial environments. It is ideal for handling water, steam, and gas, excelling in (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Engineers face challenges in steam and compressed air systems, including maintaining set pressure, fast overpressure relief, and seamless integration with piping (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
-
McCrometer's corrosion-resistant V-Cone® Flow Meter is designed for high accuracy liquid, steam or gas measurement in rugged, hazardous (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
Analytical bulletin of the committee of coordination of the telecommunications of the French union
-- Description of the use of the microscope for fluorescent microscopy (deIairage by fi vapor fi high pressure mercury lamp, lenses and filter of quartz).
-
Server Strainer Isolation Block
Servo strainer plugging is the most common problem encountered on GE steam turbine high pressure fluid systems.
Indicates content that may require registration and/or purchase.