Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Description The 5214 series high-performance steam safety valve is suitable for steam overpressure protection of power boilers, once-through boilers, reheaters, and other equipment and pipelines. Designed and manufactured according to ASME I standards. Size: 1-1/2"x2" to
- Valve Size: 2 to 10 inch
- Valve Type: Directional Valves, Pressure Relief Valves, Safety Valves
- Features: Steam
-
Supplier: Cooper Valves
Description: The Accuseal Steam Power Valve is a powerhouse of a valve designed for high-temperature, up to 1100°F, used in clean steam services. The SPV is typically installed in vents and drains where unidirectional flow is preferred although the valve will properly
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 1,480 to 11,110 psi
- Media Temperature: 1,100 F
- Features: ANSI, API, Exotic Metal, Gas, Metal Seated, Other, Severe Service Rated, Steam, Steel
-
Supplier: Watts
Description: Series 600-Z3 Steam Check Valves are used in high cycle steam applications. They feature a bronze body heavy internal construction for longer life, conical 316 stainless steel disc for full fluid flow, Super Teflon seat for higher temperature rating and heavy duty
- Valve Size: 0.75 to 1.5 inch
- Valve Type: Check Valves
- Features: Steam, Water
-
-
Supplier: ASCO
Description: Heavy duty piston valves designed to handle steam, superheated water, and corrosive fluids. Available in normally closed and normally open constructions with Stainless Steel bodies and discs. Features • Rugged design, built to withstand steam, superheated water, and corrosive
- Valve Size: 2 inch
- Number of Ports/Ways: 2
- Flow (Cv): 61
- Media Temperature: 14 to 482 F
-
Description: Description General high-pressure control valves use labyrinth trim to prevents the damaging effects of noise and erosion typically associated with severe service applications, as high-pressure drop conditions and the potential for fluid to develop high
- Valve Type: Control Valves, Directional Valves, Globe Valves
- Features: Steam
-
Supplier: Accuris
Description: VALVE, BACK PRESSURE REGULATING, HIGH PRESSURE STEAM DRAIN, QUIET-DESIGN, FOR SUBMARINE SYSTEMS
-
Supplier: Watts
Description: Series Figure 41 Steam Safety Relief Valves are ASME section VIII valves used for over-pressure protection of unfired pressure vessels, steam pressure reducing valve stations, and other steam service equipment with operating
- Valve Type: Pressure Relief Valves, Safety Valves
- Features: Steam, Water
-
Supplier: John Crane, Inc.
Description: John Crane Style 387I is a special high-temperature/pressure and corrosion-inhibited valve stem packing specifically designed for steam valve service commonly related to power generation. A round braided jacket of Inconel wire-inserted "S2" fiberglass over a
- Operating Pressure: 4,300 psi
- pH Range: 2 to 12
- Operating Temperature: 1,202 F
- Material Classification: Fiberglass, Inconel® Wire Reinforced
-
Supplier: Watts
Description: Series Figure 31 Steam Safety Relief Valves are ASME section I valves used on steam boilers with operating pressures from 5 to 250psi (.34 to 17.2 bar). Series Figure 31 is a high capacity safety relief valve with a top guide and full nozzle. It
- Valve Type: Pressure Relief Valves, Safety Valves
- Features: Steam, Water
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated
- Valve Size: 0.3149608 to 0.5511814 inch
- Pressure Rating: 0 to 750 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 212 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M
- Valve Size: 0.05905515 to 0.1181103 inch
- Pressure Rating: 0 to 7,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 212 F
-
Supplier: Armstrong International
Description: STEAMIX® Steam and Water Hose Stations and Mixing Units Model 2031P — Premium STEAMIX® Model 2031P is a steam/water mixing valve of brass/stainless steel construction. The valve is supplied as standard with integral inlet supply risers comprising 3/4" Y-type strainers and
- Valve Size: 0.75 inch
- Pressure Rating: 150 psi
- Features: Cold Water, Hot Water, Steam, Water
- Valve Type: Mixing Valves
-
Supplier: Chromalox
Description: Power Control Two ASME Safety Relief Valve(s) High Pressure Limit Switch with Manual Reset Mechanical Float Water Feed Control with Low Water Cutoff Control Auxiliary Low Water Cutoff Control Pressure Gauge, Water Level Sight Glass and Double Blow Down Drain Valves
- Heat Output (Capacity): 3,923,575.571477311 to 37,393,381.098601155 BTU/hr
- Maximum Temperature: 406 to 460 F
- Maximum Pressure: 250 to 450 psi
- Type: Steam
-
Supplier: DynaQuip Controls
Description: VXE Series multi-port ball valves are diverter valves with 4-way Double L-Port (two-position) for controlling a hydraulic cylinder.. Self-lubricating Delrin® seats. Uses include hydraulic oils, water/oil emulsion, air, glycol and gasoline. Not rated for steam or vacuum
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 7,250 psi
- Number of Ports: 4
- Media Temperature: -10 to 175 F
-
Supplier: DynaQuip Controls
Description: VZE Series ball valves divert flow from one incoming port to two different ports in an L-port design. Self-lubricating Delrin® seats. Uses include hydraulic oils, water/oil emulsion, air, glycol and gasoline. Not rated for steam or vacuum applications. Key Benefits: Self-lubricating
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 7,250 psi
- Number of Ports: 3
- Media Temperature: -10 to 175 F
-
Supplier: Check-All Valve Mfg. Co.
Description: The Universal High Pressure check valve is a one piece body machined from bar stock with female pipe threads. The valve is designed and manufactured for high pressure applications. For applications below 3000 PSIG, view our UN-3 series. Available Materials:
- Valve Size: 0.75 inch
- Pressure Rating: 10,000 psi
- Flow (Cv): 7.2
- Number of Ports/Ways: 2
-
Supplier: Spirax-Sarco
Description: a solenoid valve, (available from Spirax Sarco). Operation: The valve is spring loaded to the closed position (spring retract), and is also held closed by the boiler pressure. When the solenoid valve opens, air is admitted to the actuator causing the valve to open
- Pressure Rating: 87.02262 psi
- Media Temperature: 462.2 F
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
-
Description: High-pressure drop capability with no practical limitations Improved plug stability due to large guiding areas Wide-range capability is allowed by a great number of reduced capacity trims Excellent noise attenuation with low-noise single-stage trim for gas and steam service
- Valve Size: 2 to 20 inch
- Features: Air, Steam
- Valve Type: Control Valves, Directional Valves, Globe Valves
-
Supplier: Chromalox
Description: Steam Pressures to 135 psig Steam Capacity (452 - 4,882 Lbs/Hr @ 0 - 135 psig) 150 - 1,620 kW (512 - 5,527 Mbh) 208, 240 and 480 Volt, 1 and 3 Phase See Catalog Page PDF for more information Third-party certifications: UL Listed, S
- Heat Output (Capacity): 511,770.7267144319 to 5,527,123.848515864 BTU/hr
- Maximum Pressure: 135 psi
- Features: ASME Certified, Commercial / HVAC, Deaerator / Separator, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: BMT USA, LLC
Description: Pharmatec Pure Steam Generators utilize an efficient evaporation column identical to the Pharmatec Multiple-Effect Water Still, thereby providing the highest quality Pure Steam. When condensed, the pure steam exceeds the requirements of the latest US Pharmacopoeia for
-
Supplier: Armstrong International
Description: The GP-2000 is a high-performance, externally piloted reducing valve for large-capacity requirements. Typical use is on intermittent service, including applications such as heat exchangers, steam coils, rotating dryers, process equipment and heating systems. With a 20:1
- Valve Size: 0.5 to 6 inch
- Pressure Rating: 300 psi
- Controlled Pressure Range: 1.5 to 200 psi
- Number of Ports/Ways: 2
-
Supplier: Velan, Inc.
Description: A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in conventional thermal and nuclear power plants as well as other HP steam services around the world. Also preferred in
- Valve Size: 2 to 24 inch
- Features: ASME, Steam
- Connection Description: Butt Weld, Socket Weld / Solder
- Valve Type: Butterfly Valves, Gate / Knife Valves
-
Supplier: Velan, Inc.
Description: A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in conventional thermal and nuclear power plants as well as other HP steam services around the world. Also preferred in
- Valve Size: 2 to 24 inch
- Features: ASME, Steam, Water
- Connection Description: Butt Weld, Socket Weld / Solder
- Valve Type: Butterfly Valves, Gate / Knife Valves
-
Supplier: Velan, Inc.
Description: unit, ensuring perfect alignment and ease of maintenance. • Positive closing: As steam contacts the bimetal element, the pull closes the pilot valve, reducing the pressure on the piston. Line pressure below the main valve closes the valve tightly on the
- Maximum Operating Pressure: 1,500 psi
- Size of Connection: 3 inch
- Steam Trap Type: Bimetallic Trap
- Type: Flanged, Socket Weld / Tube, Threaded
-
Supplier: Armstrong International
Description: allows inline access to internal valve parts Maximum inlet steam temperature 482°F (250°C) Rated pressure: 145 psi (10 bar) Seat leakage is approximately 0.05% of the valves Cv(max) Design verification to ASME B16.34 U.S. patent approved Electronic Actuator Features
- Valve Size: 1 to 1.25 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Media Temperature: -13 to 257 F
-
Supplier: NIBCO INC.
Description: High Performance Butterfly Valves are ideally suited for Commercial, Industrial and Mechanical HVAC Services. Butterfly valves provide bi-directional dead-end service in commercial and industrial service. To make your selection easier, NIBCO offers specification and submittal
- Valve Size: 2.5 to 24 inch
- Pressure Rating: 285 to 740 psi
- Media Temperature: 400 F
- Features: API, ASME, Cold Water, Hot Water, ISO, Steam, Steel, Water
-
Supplier: BMT USA, LLC
Description: Pharmatec Pure Steam Generators utilize an efficient evaporation column identical to the Pharmatec Multiple-Effect Water Still, thereby providing the highest quality Pure Steam. When condensed, the pure steam exceeds the requirements of the latest US Pharmacopoeia for
-
Supplier: Velan, Inc.
Description: A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in conventional thermal and nuclear power plants as well as other HP steam services around the world. Also preferred in
- Valve Size: 2 to 14 inch
- Features: ASME, Butt Weld, Socket Weld / Solder
- Valve Type: Butterfly Valves, Check Valves
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits High Performance Butterfly Valves Pressure Class: ANSI 150 and ANSI 300 End Connection: Wafer and Lugged Style Conforms to: ASME B16.20 API 607 4th Ed.; ASME B16.34 API 609 5th Ed.; ASME B16.5 MSS SP-6; ASME B31.1 MSS SP-25 The Tri-Seal Valve line
- Valve Type: Butterfly Valves
-
Supplier: Acme Engineering Products
Description: The model CEJS High Voltage Electrode Steam Boiler is the proven leader with more hours of operating experience over a wide range of applications than any competitor. The CEJS electrodes are vertically mounted around the inside of the pressure vessel which enables the CEJS to
- Heat Output (Capacity): 6,823,609.689525759 to 221,767,314.90958714 BTU/hr
- Maximum Pressure: 75 to 500 psi
- Efficiency: 99.9 %
- Features: ASME Certified, Deaerator / Separator, Monitor / Controller, Safety Valve, Skidded / Packaged
-
Supplier: KADANT
Description: Kadant Johnson steam jet thermocompressors are designed to boost low pressure steam by accurately mixing the low pressure steam with high pressure steam. With just three basic components; nozzle, mixing section, and diffuser, Kadant Johnson
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: BI-TORQ® Valve Automation
Description: M-5000TG_HE Mixing Unit produces instant hot water from a steady supply steam and cold water. Users can easily regulate the temperature by turning the unit’s steam and cold water valves. The unit also features an integral blending chamber to thoroughly and evenly blend the
- Operating Pressure: 40 to 150 psi
- Media Temperature Range: 150 F
- Flow: 3.25 to 6 GPM
- Outlet Connection: 0.75 inch
-
Supplier: Spirax-Sarco
Description: The DPP17E is an SG iron pilot operated pressure reducing valve fitted with an additional pressure control pilot. This allows the valve to reduce the pressure to a lower level when required. The high pressure pilot is fitted to the main valve
- Pressure Rating: 362.59425 psi
- Number of Ports/Ways: 2
- Media Temperature: 449.6 F
- Connection Description: Bolt Flange, Threaded
Find Suppliers by Category Top
Featured Products Top
-
High-Temperature Safety Valves for Industrial Pressure Protection Industrial steam systems and high-pressure pipelines require reliable safety valves capable of operating (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The HLC Pneumatic Small-Port Control Valve is engineered for high differential pressure applications exceeding 2940 kPa (30 (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Engineers face challenges in steam and compressed air systems, including maintaining set pressure, fast overpressure relief, and seamless integration with piping (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Bonomi North America Introduces High-Pressure Ball Valves And Automated Valve Packages For Hydraulic Applications Bonomi North America is introducing a new line of high-pressure carbon steel ball valves for use in hydraulic applications. The new valves (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
HD SERIES HIGH PRESSURE MANUAL DIAPHRAGM VALVE Features Body *316L VIM-VAR stainless steel body material for ultrahigh-purity applications. *The inner surface roughness can reach Ra 5 μin, and the flow (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Protect Storage Tanks with TT7100/8100 Series Relief Valves The TT7100/8100 Series high-capacity pressure/vacuum relief valves are engineered for large-volume discharge applications, providing robust protection (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Features • Compact designed check valves • EPDM O-ring are standard (option: Viton® ) • Pressure rating: 206 bar Typical Applications • Designed for instrumentation panels and systems (read more)
Browse Check Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
High-differential pressure systems often face challenges such as cavitation, flashing, and flow instability. Standard valves may fail, causing leakage, downtime, or reduced process efficiency in demanding industrial (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
valve Exceptional back?pressure capability: up to 90% of inlet pressure High flow: 160 l/min at 2 barg Robust, frictionless design for long?life, repeatable control Suitable for ventilators requiring stable flow in challenging breathing circuits (read more)
Browse Industrial Valves Datasheets for IMI Life Science -
The High-Temp High-Pressure 3-Way Control Valve is designed to deliver accurate and reliable fluid control in the most demanding industrial environments. It is ideal for handling water, steam, and gas, excelling in (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
Conduct Research Top
-
Application Note: Oil & Gas - SAGD Steam Injection & Letdown Valves
The majority of SAGD facilities will use once-through steam generators (OTSG) for their steam production. The steam from these OTSGs is piped to steam letdown valves, which drop the pressure to injection valves that inject the steam into the well pad. The steam pressures are quite high
-
Beware Thermal Cycling in BioProcessing Part One
and seat and are part of the basic design of the valve. They are dynamic seals and must retain leak-tight performance during and after both mechanical and thermal cycling. Stem seals are intended to prevent leaks into or out of containment. Leaks are driven by pressure and proceed from a high-pressure
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
and think they are producing saturated steam, but in fact, they have a 50% over heat and are measuring superheated steam. With saturated steam, the pressure and temperature are linked toget and move in concert together as conditions change. Whereas superheated steam has a tremendous amount of additional
More Information Top
-
Electronic Valve Application Guide (.pdf)
High pressure steam valves are best using linear response.
-
Garment Specifications and Mock-ups for Protection from Steam and Hot Water
and high pressure steam valves , working very close to hot valves and pipes, and spraying steam onto wellheads.
-
$90-$100 Pump Accessories - Pumps - Grainger Industrial Supply
Shaft Speed (ft/min) NR, pH Range 1 to 14, For Use In Valves, Features High Pressure Steam Valve Packing with Corrosion Resistant Particles .
-
http://curis.ku.dk/ws/files/12626680/SIMS2004proceedings.pdf
Keywords: Integrated modelling, Plasticity, Creep, FEM, High pressure steam valve .
-
MONTHLY REVIEW
One of the prob lems involved is the design and construction of high pressure steam valves for such difficult temperature conditions, almost a re-heat.
-
ZSS167
Fo lrms Available: Castings Applications: Aircraft, chemical plant equipment, valves, pumps, mixers, paper and pulp industry equipment, dairy and dye industry equipment, agitators, centrifuges, evaporators, filter press places and frames, spray nozzles, high pressure steam valves .
-
ZSS120
Agitators, blast plates, centrifuges, evaporator parts, filter press plates and frames, fitpump parts, radar tings, mixing propellers, spool heads, spray nozzles, masts, rolls, high pressure steam valves , valve bodies and parts, heat exchangers.
-
ZCU364
It is very resistant to dezincification, and therefore, makes an excellent alloy for valve stems for water and high pressure steam valves .
-
http://dspace.mit.edu/bitstream/handle/1721.1/30376/MIT-EL-77-001-04251985.pdf?sequence=1
These include: Low water level switch Minimum water level switch High water level switch Liquid level make-up valve - float type Float and thermostatic trap Vacuum breaker Pressure control valve High steam pressure switch Safety steam valve .
-
ISA CNTRL VALVE PRIMER - Control Valve Primer: A User's Guide
High - pressure steam valves usually are welded into the pipe, as are some aseptic valves in bio- processing systems.
Indicates content that may require registration and/or purchase.