-
Supplier: Watlow®
Description: Thermowells are manufactured from drilled bar stock and provide a pressure-tight connection at the point of installation. Our thermowells are sturdy enough to handle high pressure, high velocity and corrosive environments. The sensor catalog provides a
-
Supplier: Enercorp Instruments Ltd.
Description: Thermowells to your specification. Thermowells we manufacture for the energy management industry in large quantities on high speed NC machines. This allows us to offer these Thermowells at excellent prices while maintaining the quality & tolerances you expect.
-
Supplier: Pyromation
Description: replacement in high pressure pipelines and eliminate the need to interrupt the process flow or drain the process system for sensor maintenance functions. The use of standardized thermowells permits simple relocation of sensors throughout a plant. Pyromation produces
- Bore Diameter: 0.26 inch
- Options: 3A Sanitary Approval Stamping, Cap and Chain, Sanitary Design
- Connection Means: Flanged
- Features: Lagging Extension
-
-
Supplier: Pyromation
Description: replacement in high pressure pipelines and eliminate the need to interrupt the process flow or drain the process system for sensor maintenance functions. The use of standardized thermowells permits simple relocation of sensors throughout a plant. Pyromation produces
- Bore Diameter: 0.26 inch
- Thread Options: 1" NPT, 1/2" NPT, 3/4" NPT
- Options: 3A Sanitary Approval Stamping, Cap and Chain, Sanitary Design
- Features: Lagging Extension
-
Supplier: Durex Industries
Description: Thermowells are manufactured from drilled bar stock and have threaded NPT process connections or flanges for direct immersion into high pressure or corrosive applications. The thermocouple element is mounted into the thermowell and is typically spring loaded for positive
- Stem Length: 13 inch
- Socket/Stem Insertion Length: 12 inch
- Bore Diameter: 0.26 inch
- Thread Options: 3/4" NPT
-
Supplier: Ashcroft Inc.
Description: The Ashcroft® sanitary thermowell is utilized when pressure, high velocity and corrosive process media exist. This serves to isolate and protect the sensing instrument, and permits removal of a sensing instrument without shutting down the process. Thermowells are offered
- Barrel or Shank Style: Stepped Shank Well, Straight Shank, Tapered Shank
-
Supplier: Ashcroft Inc.
Description: The Ashcroft® flanged thermowell is used when pressure, high velocity and corrosive process media exist. This serves to isolate and protect the sensing instrument, and permits removal of a sensing instrument without shutting down the process. Thermowells are offered in a
- Connection Means: Flanged
- Barrel or Shank Style: Stepped Shank Well, Straight Shank, Tapered Shank
-
Supplier: Ashcroft Inc.
Description: The Ashcroft® threaded thermowells are utilized when pressure, high velocity and corrosive process media exist. This serves to isolate and protect the sensing instrument, and permits removal of a sensing instrument without shutting down the process. A perfect solution for
- Thread Options: 1" NPT, 1/2" NPT, 3/4" NPT
- Barrel or Shank Style: Stepped Shank Well, Straight Shank, Tapered Shank
- Connection Means: Threaded
-
Supplier: Ashcroft Inc.
Description: The Ashcroft® weld-in thermowell is used when pressure, high velocity and corrosive process media exist. Serving to isolate and protect, it also allows the sensing instrument to be removed without requiring process shut down. An ideal solution for ensuring system operation. Wide
- Barrel or Shank Style: Tapered Shank
- Connection Means: Threaded
-
Supplier: Pyromation
Description: replacement in high pressure pipelines and eliminate the need to interrupt the process flow or drain the process system for sensor maintenance functions. The use of standardized thermowells permits simple relocation of sensors throughout a plant. Pyromation produces
- Bore Diameter: 0.26 inch
- Material of Construction: Alloy Steel, Brass, Carbon Steel, Hastelloy® B&C, Monel, Nickel, Other, Stainless Steel
- Options: Cap and Chain
- Features: Lagging Extension
-
Supplier: Pyromation
Description: replacement in high pressure pipelines and eliminate the need to interrupt the process flow or drain the process system for sensor maintenance functions. The use of standardized thermowells permits simple relocation of sensors throughout a plant. Pyromation produces
- Bore Diameter: 0.385 inch
- Material of Construction: Alloy Steel, Brass, Carbon Steel, Hastelloy® B&C, Monel, Nickel, Other, Stainless Steel
- Options: Cap and Chain
- Connection Means: Flanged, Van Stone
-
Supplier: Winters Instruments
Description: Description & Features:• Utilized anywhere a welded thermowell is required• 1 year warrantyApplications: • High pressure and/or high vibration
- Stem Length: 12 inch
- Socket/Stem Insertion Length: 10.5 inch
- Bore Diameter: 0.26 inch
- Thread Options: 1/2" NPT
-
Supplier: ifm efector inc.
Description: Reliable protection against aggressive media and high flow velocities Allows the replacement of the temperature sensor in a running process High pressure resistance Simple process connection via adapter Robust stainless steel housing for the requirements of harsh industrial
- Stem Length: 3.7401595 inch
- Socket/Stem Insertion Length: 3.2677183 inch
- Thread Options: 1/2" NPT
- Material of Construction: Stainless Steel
-
Supplier: Durex Industries
Description: Thermowells are manufactured from drilled bar stock and have threaded NPT process connections or flanges for direct immersion into high pressure or corrosive applications. The thermocouple element is mounted into the thermowell and is typically spring loaded for positive
- Probe Features: Available as an Assembly, Spring Loaded
- Element Configuration: Double Element, Single Element
- Base, Noble and Refractory Metal Type: E, J, K, T
- Process Connection: None or Hand held
-
Supplier: Nanmac Corporation
Description: external pressure; thus, preventing the sheath from collapsing. Also, we have built a gas-tight pressure seal into the thermowell; so that, high pressure gases will not escape through the mineral oxide insulation. This High Temperature Thermocouple uses
- Diameter or Width Range: 0.125 to 0.375 inch
- Probe Configuration: Clamp or Strap Sensor
- Features: Thermocouple
-
Supplier: Stellar Technology
Description: Stellar Technology’s Series PT17XX transducers combine both a pressure sensor and temperature sensor in one unique package. The Series PT17XX is designed with proprietary electronics which provides a variety of both analog and digital high level outputs. The PT17XX is constructed of
- Sensed Temperature: -320 to 400 F
- Operating Temperature: -65 to 250 F
- Output: Analog Current (e.g., 4-20 mA)
- Features: Plug / Quick-Connect
-
Supplier: Stellar Technology
Description: Stellar Technology’s Series PT17XX transducers combine both a pressure sensor and temperature sensor in one unique package. The Series PT17XX is designed with proprietary electronics which provides a variety of both analog and digital high level outputs. The PT17XX is constructed of
- Working Pressure Range: 0 to 4,000 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Compound, Gauge, Vacuum
- Signal Output: Analog Current, RS232 / RS485
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The 1400 series is resistance thermometers with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process.
- Sensed Temperature: -58 to 1,112 F
- Diameter or Width Range: 0.3543309 to 0.5905515 inch
- Sensitive Length: 1.968505 to 118.1103 inch
- Reference Resistance: 100 Ohms (Most Common), 1000 Ohms
-
Supplier: Minco
Description: Tip-sensitive, spring-loaded RTD temperature assemblies with thermowells provide fast and accurate readings of in fluid flow and high pressure environments. Minco’s spring loaded holder provides positive contact against the bottom of the thermowell to ensure optimal heat
- Sensed Temperature: -58 to 500 F
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
- Sensor Termination Type: Other
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The 1300 series is thermocouple assemblies with fixed or interchangeable inserts. With welded or drilled thermowells for low and high pressure. Screw-in or welded to the process. In the 1300 series, you find 6 different temperature sensors, typicially used within the following
- Sensed Temperature: 2,282 F
- Diameter or Width Range: 0.3543309 to 0.5905515 inch
- Sensitive Length: 1.968505 to 118.1103 inch
- Probe Features: Available as an Assembly
-
Supplier: Durex Industries
Description: Flanged immersion heaters are constructed with formed tubular heating elements brazed or welded to a high pressure flange for direct immersion into tanks and pressure vessels. Flanged immersion heaters are capable of achieving higher wattage requirements than screw plug heaters
- AC Voltage Required: 240 to 480 volts
- kWatts: 0.006 kW
- Watt Density: 48 W/in²
- Flange or Thread Diameter: 3 inch
-
Supplier: Lake Shore Cryotronics, Inc.
Description: the optimum choice. Encased in one of these stainless steel thermowell fixtures, the sensor can perform as designed, unaffected by high pressure and sealed to keep electrical components and wiring protected from fluids and other elements. Temperature Probe Features Stainless
- Diameter or Width Range: 0.125 to 0.25 inch
- Features: RTD
- Probe Configuration: Straight Probe
- Process Connection: Threaded Fitting
-
Supplier: Barksdale Control Products
Description: designs. For low or high limit alarm, shut-off, or control, the ML1S is ideal for OEM applications when a compact, inexpensive temperature switch is required. Features Bi-Metallic Sensor Compact Design NEMA 4 & IP 65 One Piece Design Proof Pressure up to 500 psi Proof Temperature up to
- High Temperature Set Point: 50 to 200 F
- Maximum Current: 15 amps
- Maximum AC Voltage: 250 volts
- Life Cycles: 100,000 Number of Cycles
-
Supplier: Oil-Rite Corp.
Description: valve located near system outlet, used to set system output pressure, adjustable from 30 to 100 PSI. A bypass relief valve located after the pumps for pump safety relief, adjustable from 60 to 175 PSI A stainless steel thermometer with thermowell measures 0 to 250° F. A pressure
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: CSA Group
Description: Impact testing of carbon steels, Installation of Weldolets, Preheat requirements, Heat treatment requirements, Qualification of examination personnel, Acceptance criteria for liquid penetrant an magnetic particle examination, Leak test for high pressure piping, and Alternative rules
-
Supplier: Fluid Components Intl. (FCI)
Description: temperature is 200°F [93°C] Operating Pressure 2000 psi [138 bar] Teflon ferrule maximum pressure is 150 psig [10 bar(g)] Insertion “U” lengths 2″[50 mm] fixed 6″[150 mm] with variable insertion depth, compression fitting with Teflon or metal ferrule
- Pipe Diameter: 0.25 to 0.5 inch
- Velocity Flow Rate: 0.01 to 400 ft/sec
- Operating Temperature: -40 to 320 F
- Operating Pressure: 2,001.52026 psi
-
Supplier: Plansee SE
Description: our inserts for aluminum casting from Densimet® 185 (D185) and Densimet® D2M. Due to its greater mechanical strength, our customers mostly use D2M for high-pressure casting applications. Its particularly good thermal conductivity means that D185 is predominantly used in gravity and
- Shape / Form: Fabricated Parts / Shapes
- Features: Non-ferrous - Any Type, Other, Tungsten / Tungsten Alloy
- Type: Refractory / Reactive (UNS R)
Find Suppliers by Category Top
Featured Products Top
-
Conax thermowell designs Thermowells are pressure-tight receptacles that extend the life of a temperature sensor in environments where the sensor is not chemically compatible with the process media or the sensor does not have the mechanical strength to withstand the (read more)
Browse Thermowells Datasheets for Conax Technologies -
When high-pressure-rated thermowells are not required, consider using pipe thermowells, made of steel or Inconel materials, as an economic alternative for protectection of temperature sensors in hot, corrosive, low-prressure applications. Learn More (read more)
Browse Thermowells Datasheets for Pyromation -
stress distribution. Socket-Weld and Weld-In Thermowells: Ideal for permanent installations, offering robust integration. Flanged Thermowells: Providing a secure connection in high-pressure systems. Key Advantages (read more)
Browse Thermowells Datasheets for Pyromation -
is the optimum choice. Encased in one of these stainless steel thermowell fixtures, the sensor can perform as designed, unaffected by high pressure and sealed to keep electrical components and wiring protected from fluids and other elements. Typical (read more)
Browse Temperature Probes Datasheets for Lake Shore Cryotronics, Inc. -
. PJFC-plug and jack termination—Polarized plug and jack assembly bodies are made from molded glass-filled thermoset compounds, with copper pin material. Standard assemblies are designed to operate in temperatures up to 300°F (150°C). High temperature (read more)
Browse RTD Temperature Probes Datasheets for Conax Technologies -
pneumatic catalog pressure ratings for our tightest seals ever. HL fittings for Hazardous Locations that have been CSA® certified (read more)
Browse Cable Glands Datasheets for Conax Technologies -
and pneumatic catalog pressure ratings for our tightest seals ever. HL fittings for Hazardous Locations that have been CSA® (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies
More Information Top
-
Transient Considerations for Flow Measurement at Gas Production Facilities
One example of this involves temperature measurements which are normally made with probes installed in high pressure thermowells which cause a very low frequency response.
-
Temperature Measurement 2nd Edition
High pressure cylindrical thermowell d = 12 mm, thinned down to d = 4.5 mm .
-
Innovative Solutions to Overcome Production Constraints
● Given the proven past operation over 400ϩ LNG production during MOC test or in March, 2009, though a short period of time, it was not expected that the thermowell at high pressure gas line would make any immediate problem at post…
-
A survey of vapor cloud explosions: Second update
Leak from flangejoint or broken thermowell in high pressure piping caused spill which lasted about 30 minutes.
-
Development of a cavitating descaling technique for on-line geothermal pipe and component cleaning and scale removal. Final report
EXTERIOR VIEW OF THERMOWELL ASSEMBLY SHOWING HIGH PRESSURE SUPPLY HOSE CONNECTED TO ONE OF THE CON- CAWR NOZZLE ASSEMBLIES .
-
Basic Process Measurements
They are likely to be more significant in difficult temperature measurement applications, such as heavy-duty thermowells for high - pressure services or glass-coated thermowells for corrosive services.
-
CR4 - Thread: Old CEGB Standard
This was a standard for a thermowell in a high pressure steam line.
-
Ultrasound Analysis of Slurries
is not shown for simplicity) disposed within the thermowell temperatures and high pressures .
-
Completion report, Purex and Redox Phase 2 expansion: Jobs 1063 and 1063R. Volume 1
The centrifuges a r e supplied with four process dip legs, a weight factbr indicator dip leg, a thermowell , a high pressure internal bowl spraying system, and speed measure- ment over the entire range of operation.
-
Numerical study on fluid excitation to thermowells
Thermometers can be used in conditions with high temperature and high pressure , but they also need thermowells which should have enough strength to protect them.
Indicates content that may require registration and/or purchase.