Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: CLEANER, WATER BLAST, HIGH PRESSURE, TRAILER-MOUNTED, DED
-
Supplier: General Pump
Description: Sandblasting Nozzle General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all types of high pressure cleaning systems. Tips offer high application flexibility, unique
- Maximum Pressure: 3,000 psi
- Maximum Flow: 792 GPH
- Orifice Size: 58.99999999999999 to 91 mil
- Application: Cleaning / Blowoff
-
Description: Cat Pumps’ MAG-JET assembly converts a high-pressure pump to a jetting pump by isolating one of the three valve chambers. To install a MAG-JET simply remove the inlet valve plug and valve assembly from a valve chamber, then insert the MAG-JET and tighten. To activate jetting action,
- Operation: Cleaning / Surface Preparation
- Features: Waterjet Cutting Head
-
-
Supplier: Progressive Surface
Description: This cell, our largest ultra high pressure water jet stripping system, is capable of cleaning aircraft engine components up to 144" (3.6m) diameter and 49" (1.2m) tall. It offers 5-axes of CNC controlled coordinated waterjet cleaning motion. The water jet stripping system
-
Supplier: Progressive Surface
Description: This ultra-high pressure water jet cleaning system is designed to remove coatings from aircraft engine components (e.g. combustors and cases) up to 40" diameter and 36" tall. It offers 5-axes of CNC-controlled coordinated waterjet cleaning motion. The water jet stripping
-
Supplier: CSA Group
Description: ISO 19385 specifies requirements for nine classes of reinforced hydraulic hoses and hose assemblies of nominal sizes ranging from 5 to 25. Each class has a single maximum working pressure. Such hoses and hose assemblies are intended to be used with very high-pressure
-
Supplier: Proceco Ltd.
Description: smaller footprint Save man power Standard Slurry Blasting Process Features Multi-stages wash, slurry blasting, and rinse Slurry consisting of mild, water-based alkali cleaner and abrasive media High-intensity/direct-drive centrifugal blast wheel provides for shorter cycle times Single
- Blast Pressure: 70 psi
- Power: 20 HP
- Features: Abrasive Injector, Automatic / CNC Controlled, Blast Wheel, Heated Water / Steam, Hopper / Tank, Media Separator / Reclaimer, Other, Pressure Generator
- Part Loading: Belt / Roller Conveyor Loaded, Tumbler / Tumble Belt Loaded
-
Supplier: Mi-T-M Corporation
Description: Delivering 3000-PSI of cleaning power, this gas driven cold water pressure washer will get the job done quickly and accurately blasting away muck, grime, and filth from driveways, sidewalks, decks, fences, tents, barbecues, and outdoor furniture. You can also use it to prep surfaces
- Water Jet Pressure: 3,000 psi
- Water Flow: 144 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Mi-T-M Corporation
Description: Mud Blasting Pump System with Centrifugal Separator The High-Volume Water Cannon System acts like a water blaster, pre-washing heavy equipment and tracked vehicles. The tough, high gallon-per-minute centrifugal system blasts away mud and dirt allowing an easier and
-
Supplier: Proceco Ltd.
Description: smaller footprint Save man power Standard Slurry Blasting Process Features Multi-stages wash, slurry blasting, and rinse Slurry consisting of mild, water-based alkali cleaner and abrasive media High-intensity/direct-drive centrifugal blast wheel provides for shorter cycle times Single
- Blast Pressure: 70 psi
- Power: 20 HP
- Features: Abrasive Injector, Automatic / CNC Controlled, Blast Wheel, Heated Water / Steam, Hopper / Tank, Media Separator / Reclaimer, Multiple Nozzles / Blast Wheels, Other
- Operation: Cleaning / Surface Preparation, Deburring / Deflashing, Descaling / Stripping
-
Supplier: Pressure Washers Direct
Description: Blaster agitator stream cleans deep into nooks & crannies •Not suitable for delicate surfaces Telescoping Handle •Extends for easy movement, collapses for compact storage Detergent Tank •Removes for easy filling & cleaning 25 Feet Of High Pressure Hose •Lets you work in
- Water Jet Pressure: 1,800 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: UL Standards & Engagement
Description: non-user and user-replaceable batteries; see Appendix B. 1.3 These requirements do not cover: a) High-pressure water cutting or cleaning products developing nozzle pressure and flow rates in excess of those for a Type 4 pressure cleaning machine as specified in
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Pressure Intensifiers: The compact high-pressure intensifier has been specially designed for use in aqua-jet cutting systems. The high-pressure intensifier is easy-to-service and consists of: Hydraulic unit Sound insulated enclosure High-pressure
-
Supplier: General Pump
Description: 12"; Water Broom with (3) 65 Degree Nozzles, 36"; Molded, Insulated Lance and 1/4"; QC General Pump Water Brooms: Connect to any commercial pressure washer operating at 3000 PSI or less Attach in seconds using quick connect fittings Are perfect for cleaning decks, garages,
- Water Jet Pressure: 3,000 psi
- Operation: Cleaning / Surface Preparation
- Part Loading: None (Floor / Wall)
- Features: Other
-
Supplier: BakerCorp
Description: GENERAL INFORMATION Weight: 3,300 lbs – 7,900 lbs Standard Mount: Trailer or skid Prime Mover: Diesel engine and electric motor Casing Material: Cast iron and stainless steel Seal Type: Silicon carbide and tungsten carbide Safety Features: Coupling guards; high water temperature and
- Discharge Size: 4 inch
- Horsepower: 103 HP
- Maximum Discharge Flow: 350 to 1,600 GPM
- Maximum Discharge Pressure: 211 psi
-
Supplier: BakerCorp
Description: GENERAL INFORMATION Weight: 3,300 lbs – 7,900 lbs Standard Mount: Trailer or skid Prime Mover: Diesel engine and electric motor Casing Material: Cast iron and stainless steel Seal Type: Silicon carbide and tungsten carbide Safety Features: Coupling guards; high water temperature and
- Discharge Size: 6 inch
- Maximum Discharge Flow: 850 to 4,500 GPM
- Maximum Discharge Pressure: 254 psi
- Media Temperature: 160 F
-
Supplier: BakerCorp
Description: GENERAL INFORMATION Weight: 3,300 lbs – 7,900 lbs Standard Mount: Trailer or skid Prime Mover: Diesel engine and electric motor Casing Material: Cast iron and stainless steel Seal Type: Silicon carbide and tungsten carbide Safety Features: Coupling guards; high water temperature and
- Discharge Size: 3 inch
- Maximum Discharge Flow: 300 to 950 GPM
- Maximum Discharge Pressure: 312 psi
- Media Temperature: 160 F
-
Supplier: Jet Edge
Description: Jet Edge's High Rail Gantry Waterjet System produces complex parts out of virtually any material. Its overhead design allows full access to the work envelope and raises the critical components out of the water jet process environment. The High Rail Gantry waterjet's
- Jet Pressure: 90,000 psi
- Power: 200 HP
- Blast / Jet Pressure: 90,000 psi
- Features: Abrasive Water Jet Cutter, Ceramic / Carbide, Concrete / Masonry, Gantry / XY Table Loaded, Glass, Metal, Multiple Heads / Nozzles, Plastic, Wet / Water, Wood
-
Supplier: Pressure Washers Direct
Description: Blaster agitator stream cleans deep into nooks & crannies •Not suitable for delicate surfaces Built-In Pressurized Hose Reel •Keeps hose from kinking & twisting, can be used with unit running Detergent Tank •Removes for easy filling & cleaning 25 Feet Of High Pressure Hose
- Water Jet Pressure: 2,000 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Jet Edge
Description: Designed with the contractor in mind, Jet Edge's High Flow Abrasivejet supports an abrasive flow of up to 3.5 lbs/minute (1.59 kg/min) and is capable of delivering up to 8.6 gpm (31.15 L/min) of ultra-high pressure water. It is ideal for cutting thicker materials such as
- Jet Pressure: 55,000 psi
- Features: Abrasive Jet, Cutting Head
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Machine Mounting: Crawler / Track
-
Supplier: Pressure Washers Direct
Description: •Dirt Blaster agitator stream cleans deep into nooks & crannies Built-In Pressurized Hose Reel •Keeps hose from kinking & twisting, can be used with unit running Detergent Tank •Removes for easy filling & cleaning 25 Feet Of High Pressure Hose •Lets you work in a wide
- Water Jet Pressure: 2,000 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: High Performance Pressure Washer •Perfect for estates, farms, stables, small business, etc. Honda GX390 Engine •Powerful commercial-grade 390cc engine blasts through tough jobs Revolutionary Remote Pressure Control •Adjust the pressure right on the wand •No need
- Water Jet Pressure: 4,000 psi
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
- Power Source: Combustion Engine
-
Supplier: UL Standards & Engagement
Description: point of maximum system pressure and a pressure at the pump outlet while spraying of not less than 2,5 MPa and not more than 35 MPa and with an input to the drive for the high pressure pump not exceeding 20 kW, their RATED VOLTAGE being not more than 250 V for
-
Supplier: ASTM International
Description: 1.1 This practice covers procedures to evaluate the compatibility of coatings with additives used to prevent flash rusting of steel before application of coatings. 1.2 The additives are used with vapor blast, wet abrasive blast (WAB), low or high pressure water cleaning (LPWC,
-
Supplier: General Pump
Description: High Flow Rear Entry Wash Down Spray Gun Features Variable nozzle, trigger controlled Adjustable fixed spray pattern from 0º - 60º Rubber bumpers protect work from damage Durable impact resistant molded handle Available with built-in inlet swivel
- Water Jet Pressure: 350 psi
- Water Flow: 960 GPH
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Gun / Lance
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: High Pressure Pumps For All Cleaning Applications and Systems Our high-pressure water pump line is primarily for the water blasting and cleaning industry. The complete line of pumps is easy to maintain and has an excellent service life. The high
-
Supplier: General Pump
Description: Rear Entry Spray Gun, Stainless Steel, Cartridge Features Shockproof plastic housings Sturdy construction of Stainless Steel and brass Ergonomic construction Trigger operation minimizes fatigue Minimum load loss
- Water Jet Pressure: 3,200 psi
- Water Flow: 3,180 GPH
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Gun / Lance, Hot Water / Steam
-
Supplier: Hartzell Air Movement
Description: The Series 07T Turbo Pressure Blower is ideal for applications with high static pressure and low flow requirements. The compact design, ease of installation and low maintenance are useful in a variety of applications. The majority of Turbo Pressure Blowers are supplied in
- Static Pressure: 0 to 25 in H2O
- Maximum Diameter (Fan or Blower Wheel): 14 to 25 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Centrifugal
-
Supplier: VAC-CON, Inc.
Description: 1000 gallon capacity polyethylene water tank 600' capacity front mounted hose reel 30 gpm/3000 psi water pump system Auxiliary engine water pump drive 400' high pressure sewer flushing hose Hose rewind guide Hose guide (Tiger Tail) 30' leader hose 600 psi wash down
- Water Jet Pressure: 3,000 psi
- Water Flow: 1,800 GPH
- Blast / Jet Pressure: 3,000 psi
- Operation: Cleaning / Surface Preparation
-
Supplier: Jet Edge
Description: producing a flow rate of up to 4.1 gallons (15.5 liters) per minute of 55,000 psi (3,000 bar) ultra-high pressure water for waterjet cutting, surface preparation, water blasting, and cleaning applications. The Jet Edge iP55-280DS water jet pump utilizes a
- Blast / Jet Pressure: 55,000 psi
- Power: 280 HP
- Operation: Cleaning / Surface Preparation, Cutting / Sectioning
- Mounting: Portable Machine
-
Supplier: Jet Edge
Description: pressure: Minimum pressure 60 psi (4 bar) Input temperature: Maximum temperature 70ºF (21ºC) Filtration: On-board filtration to 0.45 micron * Two water sources are needed; filtered water for the intensifier and public utility water for the heat exchanger. Motor
- Blast / Jet Pressure: 36,000 psi
- Water Flow: 108 GPH
- Power: 50 HP
- Operation: Cutting / Sectioning
-
Supplier: General Pipe Cleaners
Description: takes little space in your truck – It's only 24" x 10-1/2" x 11". Water jets use a stream of high pressure water that hits the stoppage and flushes it away. The thrust of the nozzle drives the hose down the line and gives you wall to wall cleaning action. Pulse helps the
- Water Jet Pressure: 1,500 psi
- Water Flow: 84 GPH
- Power: 1.2 HP
- Blast / Jet Pressure: 1,500 psi
-
Supplier: Chemdet, Inc.
Description: The Perfect Low Flow, Low Speed, Slotted Spray Ball Slow Constant Rotation: Improved Cleaning Action No Ball Bearings: Lower Maintenance and Longer Life Low Flow: Reduced Water, Chemical and Effluent Costs High Efficiency Fan Jets: Reduced Cleaning Time Versatile and Unique The Turbo
- Water Flow: 3,816 GPH
- Operation: Cleaning / Surface Preparation
- Features: Other
- Mounting: Portable Machine
-
Supplier: Suttner America Company
Description: For use when high and low pressures are needed. For example, spraying cleaning agents with low pressure through an injector valve and then cleaning with high pressure.
- Water Jet Pressure: 4,500 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Gun / Lance, Hot Water / Steam
- Machine Mounting: Handheld, Portable Machine
Find Suppliers by Category Top
Featured Products Top
-
oils will harden PVC over periods of intermittent use. In these applications, continuous use will slow the hardening process. Nylobrade HP (High Pressure) sizes 3/8” ID and up have a tighter braid pattern and therefore reduce the visual flow contact and increase the hose’s resistance to bending and flexing. Heavier walls on similar IDs will be more resistant to kinking (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
are essential for efficient and sustainable distribution of water resources. Pressure management is the process of regulating water pressure in water networks to ensure efficient and sustainable distribution of water. High water pressure can lead to increased water demand, particularly (read more)
Browse Flow Meters Datasheets for ABB Measurement & Analytics -
: Flexible control of moisture content and output using adjustable pressure settings (with or without baffle). Industrial/Domestic Wastewater • Removes coarse solids upstream, reducing pollutant load for subsequent flocculation or biological treatment. • Ideal for high-solid-content sewage, ensuring stable feed conditions for downstream processes. (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
Engineered for Compact High-Pressure Systems Built to EN857 1SC standard, this hose combines high pressure capability with a reduced outer diameter, making it suitable for hydraulic systems where space efficiency and flexibility are essential (read more)
Browse Industrial Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
The High-Temp High-Pressure 3-Way Control Valve is designed to deliver accurate and reliable fluid control in the most demanding industrial environments. It is ideal for handling water, steam, and gas, excelling in (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
increase of pressure. By adjusting the top screw, the downward pressure on the diaphragm can be increased, requiring more pressure in the upper chamber to maintain equilibrium. In this way, the outlet pressure of the regulator is controlled. Single-stage pressure regulator High (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
pressure to suit Voltages up to 20 KV, direct on line as above Economical electrical installation directly at high volt-age, pre-wired for installation close to existing buildings. Can be supplied in packaged boiler room system. Completely independent pre-pipped and (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
, leveraging its precision production technologuy. We strictly control the manufacturing process from raw material production to finishing and final product inspection. Reliable - Made in Japan High-pressure pumps are used to spray water in high-pressure washers. (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Niimi Ceramics Co., Ltd. -
fluids for industry department mechanization and automatiohydraulic systems, including petroleum base fuids which under specific pressure and temperature (e.g. mineraloil, soluble oil, mineral oils, fuels, lubrication), water based fluids (e.g emulsion. oil-water emulsion, water), air andfluids (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
materials and products with a strong record of performance and reliability. Its advanced manufacturing capabilities enable customized production tailored to specific customer requirements and specifications. Manufactured in Japan, Niimi’s products are recognized for their quality and dependability. The company’s components are also used in high-pressure pumps, which are designed to spray water in high-pressure washing systems. (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Niimi Ceramics Co., Ltd.
Conduct Research Top
-
what is waterjet cleaning
Water jet stripping or cleaning, or water blast cleaning, is a widely used process for the removal of material, coating, or contamination from the surface of a work piece. Progressive Surface has experience with all types of water jet processes and specializes in ultra high pressure water jet
-
SP & C - The Surface Preparation and Coatings People Company - Long Beach, Washington
SP&C used Jet Edge Gyrajets to clean the fish holds on three Alaskan crab boats prior to resurfacing. The Gyrojet blasts away old coatings and corrosion with ultra-high pressure (UHP) water that is pressurized to 60,000 psi (4,100 bar). When a Seattle-based boat company needed to resurface the fish
-
Waterjets Help Stop Gulf Oil Leak
Water jet technology companies Jet Edge, Inc. and Chukar Waterjet, Inc. recently played a key role in helping BP stop the oil leak in the Gulf of Mexico. The companies provided ultra-high pressure waterjet equipment and application expertise to blast away hydrate ice crystals that had formed inside
More Information Top
-
API Level III Inspection of Mississippi Canyon 194 "N' (Cognac) Using an ROV
The most successful of the alternate approaches used an advanced ROV with a high pressure water blaster to remove the marine growth and black oxide (ref. 1).
-
A Summary Review of Mound Laboratory's Experience in D & D of Radioactive Facilities 1949-1973
fire watches, painting and sealing, in-line cleaning, high pressure water blaster , and chemical cleaning.
-
Rov Involvement During Installation, Inspection, Maintenance,And Repair Of Offshore Structures
- Cleaned by the use of high to very high pressure water blasters .
-
pool heater ( Page 10 ) - offers from pool heater manufacturers, suppliers, exporters & wholesalers
High Pressure Water Blaster for Ship Cleaning .
-
Decommissioning of the Special Metallurgical Building at Mound Laboratory
Because a dry method, such as sand blasting, could produce dust which could potentially be released to the environment, the high pressure water blaster shown in Figure 15 was used to remove the paint from the interior services.
-
Dismantling an alpha-contaminated facility
A variable high pressure water blaster was used to reduce .
-
Experience With Fatigue Analysis and Inspection Results in the North Sea
Cleaning of the area to be inspected is either by hand wire brushing, high pressure water blaster or, in some cases, grit entrained water blaster.
-
Application over concrete including an expanded metal anchoring system.
High pressure water blaster is acceptable if it can clean the concrete so it will exhibit a tight cohesive surface suitable for bonding of mortar lining.
-
APPLICATION OVER STEEL INCLUDING AN EXPANDED METAL ANCHORING SYSTEM
High pressure water blaster is acceptable if it can clean the steel so it will exhibit a tight cohesive surface suitable for bonding of mortar lining.
-
CR4 - Thread: Under Water Hydraulic Portable Hand Held Motor
"Barnacle-Busters" are a frequently-used implement ... though ultra high pressure water blasters are preferred for getting down to a surface for inspection purposes: .
Indicates content that may require registration and/or purchase.