-
Supplier: Micromega Dynamics
Description: The RECOVIB® industrial accelerometers bridge the gap between the performance of laboratory accelerometers (which are often expensive, fragile and offer low protection) and the robustness of industrial accelerometers (which are sometimes cheaper but often noisy and inaccurate).
- Acceleration: 2 to 400 g
- Frequency Range: 0 to 4,000 Hz
- Operating Temperature: -40 to 176 F
- Sensor Outputs: Acceleration
-
Supplier: Tronics Microsystems
Description: AXO301 redefines precision inclination measurement in challenging conditions. This ±1g, single-axis, closed-loop digital MEMS accelerometer and inclinometer delivers performance comparable to high-end quartz sensors, but in a significantly smaller, lighter, and more power-efficient
- Acceleration: 1 g
- Frequency Range: 15 Hz
- Maximum Shock: 100 g
- Maximum Vibration: 3.8 g
-
Supplier: Jewell Instruments, LLC
Description: Jewell Instruments AKA Series Accelerometers are an excellent choice for cost to performance trade-off. The AKA is based on silicon micro-machined MEMS Capacitive Accelerometer technology and designed for low power and high stability. • Triaxial Configuration • Measuring ranges
- Acceleration: 2 to 40 g
- Frequency Range: 500 Hz
- Maximum Shock: 100 g
- Maximum Vibration: 20 g
-
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: features of high precision,high shock resistance,broad measurement range and excellent overload capacity. flexible quartz accelerometer is one of the most essential devices in the inertial navigation and guidance system.A flexible quartz accelerometer consists of a gauge
- Operating Temperature: -40 to 266 F
- Device Category: Sensor / Transducer
-
Supplier: Jewell Instruments, LLC
Description: Jewell Instruments DKA Series Accelerometers are an excellent choice for cost to performance trade off. The DKA is based on silicon micro-machined MEMS Capacitive Accelerometer technology and designed for low power and high stability. • Triaxial Configuration • Measuring ranges
- Acceleration: 2 to 40 g
- Frequency Range: 500 Hz
- Maximum Shock: 100 g
- Maximum Vibration: 20 g
-
Supplier: Jewell Instruments, LLC
Description: Jewell Instruments is proud to introduce the RoHS-compliant LSLR Ultra-Low Range Accelerometer. This single-axis accelerometer combines the high accuracy and ruggedness of force-balanced technology with the capacity to record very low inertial outputs. The fluid damped mechanism
- Acceleration: 0.1 to 2 g
- Frequency Range: 2 to 30 Hz
- Maximum Shock: 1,500 g
- Operating Temperature: -40 to 176 F
-
Supplier: PCB Piezotronics, Inc.
Description: High resolution, ceramic shear ICP® accel., 1000 mV/g, 2 to 10k Hz, 10-32 top conn.
- Acceleration: 5 g
- Frequency Range: 1 to 15,000 Hz
- Sensor Mounting: Stud or Bolt-on
-
Supplier: Kistler Group
Description: High temperature differential output acceleration sensor for measuring vibrations in a harsh environment. For applications in hazardous areas, the sensor is available with intrinsically safe Ex-ia and non-incendive Ex-nA certifications. Accelerometer Type 8211A... is designed for
- Acceleration: -500 to 500 g
- Frequency Range: 1 to 5,000 Hz
- Maximum Shock: 5,000 g
- Operating Temperature: -67 to 1,292 F
-
Supplier: Richardson RFPD
Description: The ADXL345 is a small, thin, ultralow power, 3-axis accelerometer with high resolution (13-bit) measurement at up to ±16 g. Digital output data is formatted as 16-bit twos complement and is acces- sible through either a SPI (3- or 4-wire) or I2C digital interface.
- Acceleration: 16 g
- Measurement Axes: Triaxial
-
Supplier: PCB Piezotronics, Inc.
Description: Low outgassing, triaxial, ceramic shear ICP® accel., 2.5 mV/g, +/- 2000 g pk, 1 to 10k Hz, adhesive mount, 0.45" cube titanium hsg, 1/4-28 4-pin conn., TEDS with TLD 1451.5, T25 basic format Low sensitivity of 2.5 mV/g, 2,000 g range and high resolution of 0.001 g rms allows for use in
- Acceleration: 2,000 g
- Maximum Shock: 5,000 g
- Operating Temperature: -65 to 250 F
- Sensor Mounting: Adhesive Base
-
Supplier: ROHM Semiconductor USA, LLC
Description: The KX23H is an integrated sensor hub device, combining a high performance, very low power 3-axis accelerometer with a 32 bit ARM cortex microcontroller in a single 3mm x 3mm x 0.9mm package. The KX23H also includes a library of advance motion processing software, providing the user
- Operating Temperature: -40 to 185 F
- Measurement Axes: Triaxial
-
Supplier: ROHM Semiconductor USA, LLC
Description: The KXG07 is an advanced 6-axis accelerometer/gyroscope combination device that features a configurable low-power architecture with 200µA operating current in normal mode (-2080 product only), 600µA maximum operating current in high resolution mode, I2C/SPI digital
- Operating Temperature: -40 to 185 F
- Product Standards: RoHS
-
Supplier: Hymark/Kentucky Gauge
Description: deg up to ±60 deg in 2-axis models and up to ±360 deg in 1-axis models with very high resolution (down to 0.001 deg) and very high accuracy (down to ±0.05 deg). IX inclinometers are compact, rugged and IP67 protected. The robust metal enclosure and the resin-coated electronics
- Tilt Angle: 0 to 360 degrees
- Number of Axes: 1 to 2
- Accuracy: 0.05 degrees
- Supply Voltage: 7 to 40 volts
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: HCM370B-HCM375B is a high accuracy 3D digital compass of strip shape, it is anti-interference digital compass and high accuracy digital compass, its length is only 1.6cm, IP67 protection grade, suitable for many harsh environment such as drilling measurement. it adopts advanced hard
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: more fields , high shock resistance, high reliability makes the compass work properly in extremely harsh environments, and is more suitable for nowadays miniaturization military high-precision measurement integrated control system. Features : ●Heading accuracy:0.5° ●Tilt angle
-
Supplier: LORD MicroStrain Sensing Systems
Description: Delivering 24-bit resolution and up to 104 kHz sample rates, the IEPE-Link™ -LXRS® Wireless IEPE Sensor Node is designed for high-speed vibration sensing in challenging applications. Ideally suited for critical structure and machine health monitoring, IEPE-Link™ works through periodic
- Acceleration: 200 g
- Frequency Range: 1 to 33,000 Hz
- Number of Input Channels: 1 #
- Maximum Shock: 200 g
-
Supplier: ROHM Semiconductor USA, LLC
Description: combination of improved shock, reflow, and thermal performance. The KX023 also offers accelerometer outputs with up to 16-bit resolution for greater precision. User-selectable parameters include ± 2g, 4g or 8g ranges and Output Data Rates (ODR) with programmable high-pass and
- Operating Temperature: -40 to 185 F
- Measurement Axes: Triaxial
-
Supplier: ROHM Semiconductor USA, LLC
Description: combination of improved shock, reflow, and thermal performance. The KX022 also offers accelerometer outputs with up to 16-bit resolution for greater precision. User-selectable parameters include ± 2g, 4g or 8g ranges and Output Data Rates (ODR) with programmable high-pass and
- Operating Temperature: -40 to 185 F
- Measurement Axes: Triaxial
-
Supplier: MonoDAQ
Description: High precision vibration measurements are best done with an IEPE accelerometer. MonoDAQ 1xACC provides high quality signal conditioning for IEPE sensors. Data is transfered over EtherCAT to a PC running powerful and easy to use DEWESoft data acquisition software. Analog input
- High Pass Cutoff Frequency: 0.0001 to 0.001 kHz
- Operating Temperature: -4 to 140 F
- Inputs: Accelerometer Input
- Form Factor: DIN Rail, Panel / Chassis Mount
-
Supplier: Instrumented Sensor Technology
Description: accelerometers. The PANTHER model EDR-4M4 accelerometer logger and shock & vibration data recorder is supplied with three external differential input channels only and no internal accelerometers. The EDR-4M4 accelerometer logger and shock & vibration data recorder may be
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: OROS
Description: Advanced Swept Sine is a measuring instrument that allows to determine Transfer Function or Frequency Response Function that are commonly used in various industries for Servo control, Structure, Acoustics, Electronics or Accelerometers calibration. Main Features High precision and very
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: accelerometer to proceed with heading compensation for a wide range tilt angle, belongs to the high-performance, high stability military grade products , HCM500B with small size, low power consumption, widely used in the antenna securely, vehicle and system integration etc. many
-
Supplier: Hymark/Kentucky Gauge
Description: deg up to ±60 deg in 2-axis models and up to ±360 deg in 1-axis models with very high resolution (down to 0.001 deg) and very high accuracy (down to ±0.05 deg). IX inclinometers are compact, rugged and IP67 protected. The robust metal enclosure and the resin-coated electronics
- Tilt Angle: 0 to 360 degrees
- Number of Axes: 1
- Accuracy: 0.2 to 0.5 degrees
- Supply Voltage: 7 to 40 volts
-
Supplier: Aerotech, Inc.
Description: high-accuracy angular transducers, are coupled directly to precision shafts for accurate and smooth 360° continuous motion. The absence of gear trains and other drive mechanisms eliminates position error contributions due to mechanical hysteresis and backlash. Directly-coupled
-
Supplier: Aerotech, Inc.
Description: contributions due to mechanical hysteresis and backlash. Directly-coupled high-resolution position transducers ensure highly accurate and repeatable positioning. A wide-range of performance feedback grades is available. Typical line gimbal resolution ranges from 0.87 to 0.32
-
Supplier: Hymark/Kentucky Gauge
Description: models and up to ±360 deg in 1-axis models with very high resolution (down to 0.001 deg) and very high accuracy (down to ±0.05 deg). IX inclinometers are compact, rugged and IP67 protected. The robust metal enclosure and the resin-coated electronics allow for high
- Tilt Angle: -60 to 60 degrees
- Number of Axes: 2
- Accuracy: 0.2 degrees
- Supply Voltage: 0.5 to 4.5 volts
-
Supplier: Piezo-Metrics
Description: 2 x alkaline AA batteries or alternatively powered from 2 x NiMH or 1 x 3V Lithium. The high accuracy, low noise measurement electronics deliver high resolution, low drift results which can be user calibrated over 9 points to enable linearization and to deliver results in user
- Operating Temperature: -4 to 131 F
- Features: DC Voltage
-
Supplier: Piezo-Metrics
Description: T24-IA can be configured to last several years on 2 x alkaline AA batteries or alternatively powered from 2 x NiMH or 1 x 3 V Lithium. The high accuracy, low noise measurement electronics in the T24-IA delivers high resolution, low drift results which can be user calibrated over
- Operating Temperature: -4 to 131 F
- Features: DC Current
-
Supplier: Marposs Corp
Description: environment thanks to its high protection degree against coolants and dust and its innovative magnetic buttons system. The I-Wave2 and Wave2 handles automatically transmits via Bluetooth the measurement to any Marposs or commercial/industrial PC within 10 meters. When operated farther away,
- Resolution: 0.00000393701 inch
- Display: Digital Display
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: sequentially and in an intuitive manner by means of the operative system installed on the instrument, which includes also a guide with step by step instructions for the realization of the most common surveys. High flexibility together with high dynamic range make X820S the ideal
Find Suppliers by Category Top
Featured Products Top
-
, inclinometers must feature low noise and high-resolution capabilities. After the successful launch of the ± 14 g AXO®315 accelerometer for high performance navigation and positioning, Tronics announces the availability of AXO®301, the second member (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
AXO®301 High Resolution MEMS Accelerometer & Inclinometer Input measurement range of ±1 g Broadband resolution of 50 µg Tailored to high resolution industrial inclinometers and railway applications (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
Tronics extends the AXO®300 accelerometer series with AXO301, a low-noise and high-resolution ±1 g accelerometer for high precision acceleration/deceleration measurements in railway applications and inclination control in industrial applications, and AXO305, a ±5 g (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
Reference Units (MRU) used in ships dynamic positioning and platforms stabilization systems. Miniature and robust accelerometers for systems operating under vibration conditions The closed-loop architecture of Tronics AXO305 offers both high resolution and strong (read more)
Browse Accelerometers Datasheets for Tronics Microsystems
More Information Top
-
Design of an SOI-MEMS high resolution capacitive type single axis accelerometer
Another important design parameter for a high resolu- tion accelerometer is the mechanical noise known as Brownian noise equivalent of acceleration (BNEA).
-
Journal of Spacecraft and Rockets > Shuttle entry aerothermodynamic flight research - The Orbiter Experiments program
16 Anon., "End Item Specification—Aerodynamic Coefficient Identi- fication Package (ACIP) and High Resolution Accelerometer Package (HiRAP) for Shuttle Orbiter Experiments," The Bendix Communications Division, Aerospace Systems Operations, Specification 3291583, Ann Arbor, MI, Dec. 1981.
-
Journal of Spacecraft and Rockets > Rarefied-flow aerodynamics and thermosphere structure from Shuttle flight measurements
This report presents the flight data results from the High Resolution Accelerometer Package (HiRAP) experi- ment on the sixth and seventh shuttle missions (i.e., STS-6 and STS-7).
-
Journal of Spacecraft and Rockets > Orbital acceleration research experiment
4 Blanchard, R. C. and Rutherford, J. V., "The Shuttle Obiter High Resolution Accelerometer Package: Preliminary Flight Result," Journal of Spacecraft and Rockets, Vol. 22, July-Aug. 1985, p. 474.
-
Journal of Spacecraft and Rockets > Rarefied-flow shuttle aerodynamics flight model
The experiment equipment designed and usedforthistask is the High Resolution Accelerometer Package (HiRAP), one of the sensorpackages in the Orbiter Experiments Program.
-
Journal of Spacecraft and Rockets > Rarefied-Flow Transition Regime Orbiter Aerodynamic Acceleration Flight Measurements
6Blanchard, R. C., and Rutherford, J. F., “The Shuttle Orbiter High Res- olution Accelerometer Package Experiment: Preliminary Flight Results,” Journal of Spacecraft and Rockets, Vol. 22, No. 4, 1985, pp. 474–480.
-
A wireless sensor network for building structural health monitoring and seismic detection
2 Node architecture 2.1 Hardware For the implementation of this project, we use the CC2420 DBK [3] nodes, connected with ADXL203 high resolution accelerometers (Fig. 1).
-
Journal of Spacecraft and Rockets > The Shuttle Upper Atmosphere Mass Spectrometer experiment
where am is the acceleration measurement, which for this experiment is obtained by a sensitive accelerometer system called High Resolution Accelerometer Package (HiRAP) currently under development, and Pm is the total surface pressure, which is obtained by summing the partial pressures provided…
-
Journal of Spacecraft and Rockets > Subject Index
Shuttle High Resolution Accelerometer Package Experiment Results: Atmospheric Density Measurements Between 60 and 160 km .
-
The use of an unsupervised learning approach for characterizing latent behaviors in accelerometer data
Abstract The recent increase in data accuracy from high resolution accelerometers offers substantial potential for improved understanding and prediction of animal movements.
Indicates content that may require registration and/or purchase.