Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SAE International
Description: drives. This type of activity is used to support the development of better chain timing drives focusing on improving durability, lower friction, less noise and reduced cost in less time than conventional trial and processes. Even during the concept design phase it is useful to
-
Supplier: Lovejoy, Inc.
Description: and speed change is accomplished quickly, while the drive is running Can be used as a highly efficient belt tensioner, with no adjustment necessary Offers a form of “soft start,” eliminating belt slip and premature wear On belt drives with inherent high torque start-up
- Output Shaft Speed: 1,750 rpm
- Drive Type: Belt and Chain Drives, Gear Drives / Differentials
- Speed Control: Electric
-
Supplier: Vision Research
Description: rugged digital high-speed cameras, designed to meet the most demanding applications. The cameras have a 12 bit ½-inch CMOS sensor and achieve up to 1,800 frames per second (fps) at full resolution of 1280 x 1024. They are also modular, and can be connected to a Miro Junction Box to
- Horizontal Resolution: 8 to 1,024 lines
- Maximum Frame Rate: 1,800 to 67,140 fps
- Width / Diameter: 2.8740173 inch
- Height: 2.8740173 inch
-
-
Supplier: SAE International
Description: drive has been developed, validated, and used to investigate the chain noise. This model includes a cranktrain system coupled to a full balancer drive system that includes the chain drive, balance shafts, and water pump. The nonlinear stiffness and damping effects
-
Supplier: Renold Jeffrey
Description: offshore environments Supreme performance at high speeds and shock loads Applications include: Mud pumps Draw works Engine Compounds Transmission drives Rotary countershafts Rotary tables Low and high drum
- Chain Class / Application: Oil Field Chain
-
Supplier: U-Reach Data Solutions Inc.
Description: erasure functions. With the unique “Daisy Chain” technology, this machine can achieve high-speed, synchronous duplication with targets on multiple connected machines without any speed degradation Features: Supports 2.5″, 3.5″ SATA HDD, SSD and IDE HDD via IDE_SATA
- Operating Temperature: 0 to 60 C
- Operating Humidity: 20 to 95 %
- Features: CE / FCC Certified, Other
- Type / Capability: Eraser
-
Supplier: Renold Canada
Description: fatigue life Proven longer life in offshore environments Supreme performance at high speeds and shock loads Applications include: Mud pumps Draw works Engine Compounds Transmission drives Rotary countershafts Rotary tables Low and high drum
- Non-standard Chain Pitch: 1 to 3 inch
- Tensile Strength: 18,100 to 463,400 lbs
- ANSI Pitch: 100 (1 1/4"), 140 (1 3/4"), 160 (2"), 180 (2 1/4"), 200 (2 1/2"), 240 (3"), 80 (1")
- # of Strands: Double, Quadruple, Quintuple and higher, Single, Triple
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: THE NEXT GENERATION OF COMPACT, HIGH-SPEED LINEAR ACTUATORS The patented Tsubaki Zip Chain Actuator® (ZCA) is the solution to your linear actuator application problems. The ZCA utilizes 100+ years of Tsubaki Roller Chain manufacturing expertise to create a linear actuator
- Stroke or X-Axis Travel: 11.81103 to 78.7402 inch
- Rated Speed: 19.68503937007875 to 39.3700787401575 in/sec
- Rated Force: 67.44 to 449.6 lbs
- Features: Double End Rod, Way Covers / Bellows
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-LRQ-E Series devices are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. Each device is available in either an inline or parallel drive configuration. They are stand-alone units requiring only a standard 24
- Stroke or X-Axis Travel: 23.62206 inch
- Rated Speed: 33.0708661417323 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-LRQ-E Series devices are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. Each device is available in either an inline or parallel drive configuration. They are stand-alone units requiring only a standard 24
- Stroke or X-Axis Travel: 5.905515 inch
- Rated Speed: 33.0708661417323 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-LRQ-E Series devices are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. Each device is available in either an inline or parallel drive configuration. They are stand-alone units requiring only a standard 24
- Stroke or X-Axis Travel: 5.905515 inch
- Rated Speed: 33.0708661417323 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-LRQ-E Series devices are computer-controlled, motorized linear stages with high stiffness, load, and lifetime capabilities in a compact size. Each device is available in either an inline or parallel drive configuration. They are stand-alone units requiring only a standard 24
- Stroke or X-Axis Travel: 11.81103 inch
- Rated Speed: 33.0708661417323 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: David Round
Description: Summary of Features Two adjustable hoist speeds – Ultra low speed (low as 1.5 FPM) – Normal speed Models available from ½ to 5 ton load capacities Controls with AC inverter drive Fully-enclosed gearing with oil bath lubrication Mechanical brake These speeds are the
- Load Capacity: 2,000 lbs
- Maximum Lift Speed: 16 ft/min
- Line Type: Chain
- Type: Electric
-
Supplier: Ramsey Products Corporation
Description: RP or RamPower series silent chain was designed to operate on sprockets manufactured with an ASME Standard tooth profile. Available exclusively through Ramsey, RamPower offers twice the power capacity of SC series chains and speeds up to 7,000 fpm. RamPower has been successfully
- Chain Pitch: 0.375 inch
- Nominal Chain Width: 4 inch
- Tensile Strength: 30,000 lbs
- Guide Type: Two Center Guide
-
Supplier: igus® inc.
Description: have steadily increased in recent years. Travels of above 1,312 ft. pose new challenges such as extreme travel speeds in crane systems at cable loads up to 50 kg/m. 7 uses of the rol e-chain® Large reduction in drive power to below 25% for moving the e-chain® Travels up
- Inside Width: 1.97 to 23.62 inch
- Inside Height: 1.26 to 3.15 inch
- Bend Radius: 4.92 to 39.37 inch
-
Description: lifting and reduced vibration which equates to less wear and a longer chain life. Load Chain is designed and manufactured in the USA by Columbus McKinnon. Star Grade chain is zinc plated to protect against corrosion. 2-ton, single-reeved units feature 10 mm load chain as
-
Supplier: Dupont Molykote
Description: Synthetic grease with solid lubricants Chain and open gear lubricant APPLICATIONS Used for initial lubrication of chains with hollow pins equipped with grease nipples. e.g. high tenter clamp chains in the textile industry and conveyor chains in food sterilizer
- Kinematic Viscosity (@ 40°C): 1,500 cSt
- Operating / Use Temperature: 50 to 320 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.95 specific gravity
- Features: Bearings, Lubricant, Process Equipment
-
Supplier: Demag Cranes & Components
Description: unique features of the DC-Pro Chain Hoist allow you to achieve a high level of productivity, easy maintenance, and a high degree of reliability. Variants The DC-Pro Chain Hoist is available in two different control configurations: as the DC Chain Hoist with a DSC
- Load Capacity: 1,389.15 to 2,205 lbs
- Lift: 16 ft
- Maximum Lift Speed: 23.999999999999996 ft/min
- Mounting: Base/Lug Mount, Trolley Mount
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of the Weighted Take Up Module: Weighted Take-up Direct Drive module provides controlled chain take-up for improved conveyor performance Compact design fits in similar space as standard direct drive modules Smooths conveyor chain movement by helping to eliminate
-
Supplier: Infineon Technologies AG
Description: 3-Phase Motor Drive Application Kit Order Nr.: KIT_AK_3PHASE_DRIVE_V1 Price: 449,- EUR Buy Online Infineon offers now a new 3-phase motor drive application kit to shorten time-to-market for energy efficient motor control designs targeting excellent speed control, reduced noise
- Bus Width: 8-Bit
- Category: Development Board
- Features: Other
-
Supplier: PI (Physik Instrumente) L.P.
Description: drivetrain with belt drive. This modification reduces the overall length. On request: Calibration and certification Synchronous servo motor These motors have high positioning accuracy and high overload capacity over a large rotation speed range. High torque and low
- Stroke or X-Axis Travel: 4.0157502 to 32.0078913 inch
- Rated Speed: 11.81102362204725 in/sec
- Features: Electrical
- Axis Configuration: Z Axis Only
-
Supplier: Newport MKS
Description: The URB100CC rotation stage is based on our popular URS series, but features a belt drive instead of a worm gear. The belt drive offers significantly higher rotation speeds of up to 720°/s without sacrificing life time expectancies. Typical applications are LIDAR, 3D imaging, or
- Load Capacity: 22.48 lbs
- Maximum Torque: 0.000005309734513274334 In-lbs
- Rotary Velocity / Speed: 720 deg/sec
- Drive Mechanism: Belt
-
Supplier: S. Himmelstein & Company
Description: These strain gage Torquemeters measure and output shaft torque in analog and digital form. Option Z adds speed and shaft power. Their outstanding performance is due, in part, to industries highest Overrange which avoids clipping real-world torque peaks and torsionals. Without high
- Maximum Torque: 999.9999999999999 to 96,017.69911504423 In-lbs
- Operating Temperature: -25 to 185 F
- Electrical Output: Analog Voltage, Other, Serial
- Torque Sensor Type: Rotary
-
Supplier: C & C Lift Truck, Inc.
Description: and trouble-shooting. Nickel plated load chain for durability and corrosive resistance. 40 or 80 FPM trolley speed (specify). Includes electric trolley brake and 30' power cord. 208-230/460/3/60. Longer lifts and two-speed via under-the-cover Variable Frequency Drive
- Load Capacity: 20,000 lbs
- Lift: 10 ft
- Maximum Lift Speed: 11 ft/min
- Type: Electric
-
Supplier: Technic, Inc.
Description: Designed for high productivity lifting, stability of heavy loads as well as speed and accuracy, Technic’s overhead hoist systems provide significant production advantages for your larger scale facility. Equipped with variable speed AC frequency drives and positive
- Load Capacity: 8,000 lbs
- Maximum Lift Speed: 200 ft/min
- Line Type: Chain
- Type: Electric
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Kohler CH1000 40 HP Polychain Belt Drive 7,000 PSI @ 6.0 GPM (Pro-Max) *This picture is a representation only. "These 'High Performance' Kohler powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your best value
- Water Jet Pressure: 7,000 psi
- Water Flow: 360 GPH
- Power: 40 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Span Tech LLC
Description: about half as much. No Catenary: The traditional up and down catenary festoon has been eliminated. The chain uses its compression to control excess chain at the exit of the tension drive. Direct Drive: A direct-drive, shaft mounted, SEW Eurodrive gearmotor or
- Speed: 450 ft/min
- Conveyor Type: Chain Conveyor
- Features: Other
- Features and Options: Sanitary
-
Supplier: Higher Power Supplies, Inc.
Description: cleaning performance and optimum mobility. Standard Accessories: • Gun / wand assembly with quick connects • 50' high pressure hose with quick connects • Maxi-Flo 20% chemical injector • 4 high pressure spray nozzles & 1 chemical nozzle
- Water Jet Pressure: 2,000 psi
- Water Flow: 900 GPH
- Power: 27 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: You need Adjustable Idler Sprockets to: Obtain proper chain tension when neither driving nor driven shaft is adjustable, and to take up slack chain developed through normal chain wear Guide chain around an obstruction Prevent whipping action in theslackspan of
- Bore Diameter: 0.5 inch
- Number of Teeth: 13
- Hub Diameter (if applicable): 1.562 inch
- Outside Diameter: 2.329 inch
-
Supplier: Higher Power Supplies, Inc.
Description: shutdown • Air-cooled, four stroke GX690 Honda gasoline engine with easy pull start. • High Pressure Poly Chain Drive Pump • Oversize pneumatic tires • Dual, spring cushioned, shock absorbing feet • 3/4 inch cold rolled steel axle • HD low speed pump • Thermo-sensor
- Water Jet Pressure: 7,000 psi
- Water Flow: 240 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: The Kahn Companies
Description: High speed dynamometers, lightweight, portable, dry weight 23 lbs.
- Maximum Power Absorption: 250 HP
- Torque Capacity: 900 In-lbs
- Maximum Rotary Speed: 20,000 rpm
- Mounting: Adjustable / Trunnion Mount, Portable
-
Supplier: DME Company
Description: Unique Features: Three-year, limited warranty Direct Drive 1/4 hp 90V DC Variable Speed Drive Package. Standard speeds 20, 40, 60 FPM (specify) NO ROLLER CHAIN OR SPROCKETS SEALED GEAR REDUCER 8 different motor locations (specify) 1/8” anodized aluminum sheet
- Speed: 20 to 60 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
-
Description: surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh
- Maximum Tension Rating: 35.968 lbs
- Application: Belt
-
Description: surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh
- Maximum Tension Rating: 35.968 lbs
- Application: Belt
Find Suppliers by Category Top
Featured Products Top
-
lines, logistics, and food processing equipment. They are also applied in agriculture, mining, and construction machinery. Double pitch chains are used for light-duty conveying, plated chains for corrosive environments, and heavy-duty chains for high-load applications. (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
its industry-leading Ultra Series to include high-performance polymerase chain reaction (PCR) specific filters. (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
, and building resilient supply chains for long-lifecycle systems. Explore how onshore facilities that specialize in high-mix, low-volume production offer stabilization against offshore supply chain disruptions. Register Today! (read more)
Browse Uncategorized Products Datasheets for Rochester Electronics -
. Its high-speed capability, low noise output, and efficient brushless design help engineers achieve smoother system operation and longer service life. Key Features (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
requirements. Yunhongda YHD-BL24130 brushless motor delivers up to 11,489 RPM no-load speed and supports 12–24VDC operation with integrated PCB drive board options. Designed for high-speed applications, this motor provides efficient motion performance with CW/CCW rotation (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
65 gearbox, specifically designed for stairlift applications, with a high torque output, and smooth speed control which enables seamless ascents and descents again and again. The BRx90 maintains its reliability over an extended period of use, operates silently and seamlessly works with the (read more)
Browse Gearboxes and Gearheads Datasheets for parvalux by maxon -
4 inches (WxLxH) while delivering 40 mm of XYZ travel and ±12° of rotation—ideal for array alignment tasks. Direct-Drive Design Provides for High Dynamics Powered by direct-drive motors, the system achieves high acceleration, speed, and resolution (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
Ingiant HS-1F Series Single-Mode Fiber Optic Rotary Joint The Ingiant HS-1F series fiber optic rotary joint is engineered to meet the rigorous demands of high-speed, high-reliability rotating systems where traditional electrical connectors fail. As a core component for (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Yaskawa America's MV1000 medium voltage AC drive family is designed for energy savings and improved process control. MV1000 drives combine compact modular design, high efficiency, low harmonics, and industry leading MTBF into a medium voltage drive solution that is compatible with (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
Differential Driver Selection for High-Speed Signal Chains High-speed differential drivers are essential for ensuring signal integrity, low noise, and accurate data conversion in modern electronic systems (read more)
Browse Line Drivers Datasheets for Win Source Electronics
Conduct Research Top
-
Ramsey Silent Chain Drives High Speed Moving Walkway
Millions of people every day use the products of one of the leading. escalators and moving walkways companies in the world. Their escalators. and moving walkways effectively transport people safely, comfortably. and quickly. With their new high-speed walkway, company engineers were looking
-
White Paper Download: Belt and Chain Drives
Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight and inertia. They cannot be used where absolute synchronization between pulleys must be maintained because they rely on friction for their proper functioning
-
White Paper Download: Belt and Chain Drives
Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight and inertia. They cannot be used where absolute synchronization between pulleys must be maintained because they rely on friction for their proper functioning
-
Integrated Wheel Drives Lower Cost of Mobile Robot Ownership
Integrated Wheel Drives Lower Cost of Mobile Robot Ownership. August 25, 2020 - Steven Keeping. ElectroCraft's MobilePower TM MPW series integrated wheel drives benefit from the company's decades of mobile power design expertise. The product offers OEMs a compact, high-torque density electric wheel
-
What Causes Synchronous Belt Noise and How Can It Be Reduced?
Synchronous belts are common in motion systems, providing smoother operation and better high-speed performance than chains and lacking the problems of slipping and stretching that can plague V-belts in precision applications. But one downfall of synchronous, or toothed, belts is the noise
-
Proper Shaft Fits for Precision Coupling Devices
When sizing high performance drive components, proper shaft fit is an important consideration in helping to maintain concentricity and balance in the rotating equipment. In v-belt drives, chain drives and other low-cost / low-speed systems, designers often give little thought to shaft fit. Many
-
Servo Driver in LED Spectrophotometer
requirements, INVT technical staffs customized a dedicated motor for the industry through scientific and accurate calculations, and selected DA200 series high-performance servo drive to meet and exceed customers' expectation. INVT has given a deep impression to the customer owing to its high response speed
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
, the model S100 - which includes 3-axis motion platforms designed and manufactured by Steinmeyer FMD. Scienion sought a highly reliable very compact high speed motion system (with minimum number of moving cables). Manufacturers of precision positioning systems are often faced with applications
More Information Top
-
Simulation and Analysis of Roller Chain Drive Systems - DTU Orbit
Prior investigations in this area have been done with a focus on smaller chains in high speed chain drives .
-
ASTM MNL59 - A Comprehensive Review of Lubricant Chemistry, Technology, Selection, and Design
Oil-mist lubrication: This type of lubrication is used for high speed chain drive and is based on the chain case being filled with an oil mist.
-
Chapter 9: Miscellaneous Industrial Lubricants
Oil-mist lubrication: This type of lubrication is used for high speed chain drive and is based on the chain case be- ing filled with an oil mist.
-
Simulation and Analysis of Roller Chain Drive Systems - DTU Orbit
Prior investigations in this area have been done with a focus on smaller chains in high speed chain drives .
-
Standard Handbook of Plant Engineering, Third Edition > SHAFT DRIVES AND COUPLINGS
Use small pitch, multiple-strand chains for high speed drives or when noise reduction is required.
-
The 11th IFToMM International Symposium on Science of Mechanisms and Machines
A high - speed chain drive is a transmission consisting of sprockets, a chain and various tensioning, lubrication and safety systems.
-
Mechanical System Dynamics
253, VDI Verlag D¨usseldorf, 1998 [70] Fritz, Peter ; Pfeiffer, Friedrich: Dynamics of high speed roller chain drives .
-
Clearance and friction-induced dynamics of chain CVT drives
Fritz, P., Pfeiffer, F.: Dynamics of high speed roller chain drives .
Indicates content that may require registration and/or purchase.