-
Supplier: VersaLogic Corporation
Description: The EPM-NET-100 module combines a high-performance 10/100 Megabit per second (Mbps) Ethernet interface with an on-board DiskOnChip nonvolatile storage site. It features a high-speed PC/104-Plus PCI system interface to support high network data rates. The
- Data Rate: 100,000 kbps
- Number of Ports: 1
- Operating Temperature: -20 to 85 C
- Protocol / Network: 10Base-T Ethernet, Fast Ethernet
-
Supplier: Photron
Description: To meet the requirements of the most demanding high-speed imaging applications, a balance of high frame rate, image resolution, dynamic range and light sensitivity is required. The FASTCAM SA-X2 high-speed camera system provides an optimal combination of these
- Horizontal Resolution: 384 to 1,024 lines
- Maximum Frame Rate: 1,000 to 480,000 fps
- Shutter Speed: 0.0010000000000000022 to 0.0000009999999999996 seconds
- Width / Diameter: 6.3 inch
-
Supplier: Microchip Technology, Inc.
Description: Microchip's LAN7800 is a Super Speed USB3 Gen1 to 10/100/1000 Gigabit Ethernet bridge providing an ultra high-performance and cost-effective USB to Ethernet connectivity solution. The LAN7800 contains an integrated 10/100/1000 Gigabit Ethernet PHY, USB PHY,
- Operating Temperature: -40 to 85 C
- Features: Other
-
-
Supplier: SFCable.com
Description: The PCIe Gigabit Network Adapter TG-3468 is a high performance adapter designed for the high-speed PCI Express Bus Architecture. Designed to support 10/100/1000Mbps network speed Auto-Negotiation, 802.3x flow control and Wake-on-LAN technology. TG-3468 Gigabit PCIe
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
-
Supplier: ProSoft Technology, Inc.
Description: ProSoft Wireless Protocol (PWP) offers versatility where a mix of control devices requires cooperation with each other. This involves sharing of information across the applications regardless of device or network type, often at high speed. Wireless bandwidth utilization is optimized by
- Data Rate: 115.2 kbps
- Operating Temperature: 0 to 60 C
- Protocol / Network: 10Base-T Ethernet, Fast Ethernet, Serial
- Features: Other
-
Supplier: ProSoft Technology, Inc.
Description: ProSoft Wireless Protocol (PWP) offers versatility where a mix of control devices requires cooperation with each other. This involves sharing of information across the applications regardless of device or network type, often at high speed. Wireless bandwidth utilization is optimized by
- Protocol / Network: Fast Ethernet
- Features: Other
- Technology: Wireless
-
Supplier: Acromag, Inc.
Description: Acromag’s XMC610 series provides up to four independant gigabit Ethernet interface ports. Intel’s I350 quad gigabit Ethernet controller delivers high-performance and offers many powerful networking capabilities. Designed for COTS applications, these rugged XMC mezzanine modules
- Number of Ports: 4
- Other Products: Networking Module
- Technology: XMC
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Economy, simplicity, functionality. The cost-effective alternative to Ethernet.
-
Supplier: Radicom Research, Inc.
Description: The PC/104 Ethernet LAN Card is an efficient solution that provides system designers the flexibility to include Ethernet LAN functionality into any PC/104 based system, with minimal engineering resources. The 16-bit Ethernet LAN card features -40oC to +85oC
- Technology: PC/104
- Other Products: Wireless Communication Module
-
Supplier: Tripp Lite by Eaton
Description: The high-performance PCE-1G-01 1-Port Gigabit Ethernet PCI Express Card adds a 10/100/1000 Mbps network card and RJ45 Ethernet port to your computer or server. By adding the PCE-1G-01 to a computer with either no networking capabilities or 10/100 Ethernet,
- Number of Ports: 1
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
-
Supplier: Tripp Lite by Eaton
Description: The high-performance PCE-1G-01-LP 1-Port Gigabit Ethernet PCI Express Card adds a 10/100/1000 Mbps network card and RJ45 Ethernet port to your computer or server. By adding the PCE-1G-01-LP to a computer with either no networking capabilities or 10/100
- Number of Ports: 1
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
-
Supplier: Intel Corporation
Description: The Intel® 8255X fast Ethernet controller family provides integrated functions for high-performance, embedded Ethernet applications. They provide optimized solutions for high-speed data transfers and low-cost, embedded applications.
- Number of Ports: 1
- Operating Temperature: 0 to 85 C
- Protocol / Network: Fast Ethernet
- Host Bus: PCI
-
Supplier: Intel Corporation
Description: The Intel® 8255X fast Ethernet controller family provides integrated functions for high-performance, embedded Ethernet applications. They provide optimized solutions for high-speed data transfers and low-cost, embedded applications.
- Number of Ports: 1
- Operating Temperature: 0 to 85 C
- Protocol / Network: Fast Ethernet
- Host Bus: PCI
-
Supplier: Intel Corporation
Description: The Intel® 8255X fast Ethernet controller family provides integrated functions for high-performance, embedded Ethernet applications. They provide optimized solutions for high-speed data transfers and low-cost, embedded applications. The Intel® 82562 fast
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Protocol / Network: Fast Ethernet
- Host Bus: PCI
-
Supplier: MACOM
Description: IEEE 802.1AE Media Access Control Security (MACsec) is an industry standard security technology that provides secure communication for Ethernet traffic. MACOM’s wire-speed Ethernet MACsec PHY products offer highly scalable and cost-effective encryption solutions to address the
- Number of Transmitters: 8 to 24 #
- Number of Receivers: 8 to 24 #
- Data Rate: 26,560,000 to 27,960,000 kbps
- Pin Count: 256 to 1,680 #
-
Supplier: QLogic Corporation
Description: The QLogic FastLinQ® 41000 Series Ethernet Controllers are an eighth-generation solution designed for high-volume, converged network applications. The QL41000 Series Controllers support speeds of 25Gbps and 10Gbps and enable single root I/O virtualization (SR-IOV), universal
- Data Rate: 10,000,000 to 25,000,000 kbps
- Protocol / Network: Gigabit Ethernet
-
Supplier: QLogic Corporation
Description: QLogic® FastLinQ® 45000 Series Intelligent Ethernet Adapters are the newest generation of high performance adapters that are ideally suited for enterprise-class data centers, public and private clouds, managed service providers (MSPs) and telco deployments. The FastLinQ 45000 Series
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: an internal Ethernet card Plug-and-play engineering—no drivers or external power supply necessary Compact case made from lightweight aluminum Fits easily into your pocket, backpack, briefcase or laptop bag Excellent Speed and Versatile Performance Sustains full 10/100/1000 Mbps
- Number of Ports: 1 #
- Data Rate: 1 Gbps
- Network Equipment: Other
-
Supplier: Infineon Technologies AG
Description: 802.3), USB Host, USB Device, CAN, LIN, High-Speed Quad SPI, I 2S, I 2C and UART Includes Ethernet, USB, CAN, LCD, Audio and SD Card Interfaces 1x IEEE802.3 Ethernet 2x CAN transceiver, 1x CAN-FD transceiver 2x USB-Host (Type-A connector), 1x USB-Device (Type-B
- Category: Development Board
- Ports: Ethernet
- Features: Other
-
Supplier: Cisco
Description: Power over Ethernet (PoE) or PoE Plus (PoE+) support for in-line power to up to 24 devices Cisco IOS Software features for smooth IT integration and policy consistency Robust resiliency enabled by a dual-ring design with 4x Gigabit Ethernet uplink ports, Resilient Ethernet
- Number of Ports: 28 #
- Data Rate: 0.01 to 1 Gbps
- Features: Power-over-Ethernet (PoE) Ready
- Form Factor: Rack Mount
-
Supplier: Microchip Technology, Inc.
Description: Microchip's LAN7801 is a Super Speed USB3 Gen1 to 10/100/1000 Gigabit Ethernet bridge providing an ultra high-performance and cost-effective USB to RGMII connectivity solution. The LAN7801 contains an integrated USB PHY, Hi-Speed USB 2.0 device controller, SuperSpeed
- Operating Temperature: -40 to 105 C
- Features: Other
-
Supplier: Radicom Research, Inc.
Description: 2.0 Supports USB Full and High Speed modes with Bus-Power or Self-Power capability Supports AutoDetach power saving, Detach from USB host when Ethernet cable is unplugged Integrates 10/100Mbps Fast Ethernet controller IEEE 802.3 10Base-T100Base-TX compatible IEEE 802.3
- Operating Temperature: 0 to 60 C
- Protocol / Network: 10Base-T Ethernet, Fast Ethernet
- Port Type: RJ-45, USB
-
Supplier: ELMA Electronic Inc.
Description: USB 2.0 high-speed, full-speed, low-speed supported Up to 16 USB channels available for rear I/O across P3/P4 backplane connectors (12 ports if USB front panel receptacles are in use) SBR-RIO and SBV-RIO rear I/O modules available Operating temperature: 0°C to +70°C
- Number of Ports: 1 to 4
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
- Port Type: USB
-
Supplier: Hewlett Packard Enterprise
Description: Increased adoption of 10GbE servers and applications requiring higher bandwidth is driving rapid adoption of 10 and 40GbE switching. The Arista 7300 Series Data Center Switch supports high-density line cards with wire speed L2/3/4 performance. This gives a flexible combination
- Features: Power-over-Ethernet (PoE) Ready
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Broadcom Inc.
Description: XE4310R is a single chip, dual-port 10Gb Ethernet (10GbE) controller targeting enterprise applications requiring 10Gb wire-speed performance, multi-protocol offload capabilities and advanced I/O virtualization. The XE4310R Controller has two 10GbE interfaces that support XAUI, CX-4, KR
- Data Rate: 1,000,000 to 10,000,000 kbps
- Operating Temperature: 0 to 70 C
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: Broadcom Inc.
Description: BladeEngine® 3 (BE3) is a single-chip, dual-port 10Gb Ethernet (10GbE) controller targeting enterprise applications requiring 10GbE wire-speed performance, multi-protocol offload capabilities and advanced I/O virtualization. The BE3 Controller has two 10GbE interfaces that support
- Data Rate: 10,000,000 kbps
- Operating System: Linux
- Features: Other
-
Supplier: ZTE Corporation
Description: Metro Ethernet, Campus, FTTX and IP RAN scenario. ZXR10 8900E Series switch equipped with advanced hardware architecture and modular design, switch capacity up to 10.24Tbps ,line card wire speed capacity up to 48 x10GE, 8 x 40GE, and 4 x100GE interfaces per slot.
- Data Rate: 10,240 Gbps
- Network Equipment: Switch
-
Supplier: Patton Electronics Co.
Description: The Model 6511 Matrix Switch is an integrated multimedia switching engine complete with a digital access cross-connect, high-speed STM-1/OC-3 trunk interface, wire-speed Ethernet packet switch, and GUI management system. The Model 6511’s flexible channel switching fabric
- Data Rate: 0.000064 Gbps
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: AMETEK Programmable Power
Description: support up to 6 kW of output power. Up to 8 mainframes, potentially up to 95 modules, can be controlled via a single controller. The controller communicates to the individual modules via a high speed proprietary bus protocol, providing very high data rates and a high
- Output Rating: 1,000.0000000000001 watts
-
Supplier: Acromag, Inc.
Description: (PD) such as a video camera and VOIP phones or any other PD device. • 1Gb Ethernet • Optional Power Over Ethernet • PCIe bus interface Designed for COTS applications these Ethernet communication mezzanine modules deliver high-density, high-reliability, and
- Operating Temperature: -40 to 158 F
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
-
Supplier: ZTE Corporation
Description: The ZXR10 9900 Series switches is ZTE’s new generation of large-capacity, high-performance, highly reliable core switches oriented to data center. It provides large switching capacity, high density 10GE/40GE/100GE interfaces, carrier-class reliability and superior scalability. The
- Number of Ports: 4 #
- Data Rate: 5,300 Gbps
- Network Equipment: Switch
-
Supplier: Hewlett Packard Enterprise
Description: The Aruba 5400R zl2 Switch Series brings enterprise-class resiliency and innovative flexibility to mobile-first networks. This advanced Layer 3 modular switch provides scalable aggregation with HPE Smart Rate multi-gigabit ports for high-speed 802.11ac devices, Virtual Switching
- Features: Power-over-Ethernet (PoE) Ready
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Elsys AG
Description: four analog-digital converters in the case of 4-channel cards and eight converters for 8-channel cards. This allows to use the full converter speed with all channel active. Cards with different sample rates and different resolution may be mixed to match the application
- Analog Input Channels: 8 #
- Sampling Frequency: 240,000 kHz
- RAM / On-board Memory: 1,000 MB
- Resolution: 16 bits
-
Supplier: Microchip Technology, Inc.
Description: Processor Core Memory Controller Ethernet Interfaces PCI Interface Dual High Speed USB 2.0 Interfaces DMA Controllers Peripherals Debugging Power Management Operating Voltage Reference Hardware and Software Evaluation Kit
- Number of Ports: 2
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Newport MKS
Description: The XPS-RLDM is a high-performance,very easy to use, single axis integrated motion controller/driver for direct drive motors. It has 10kHz servo rate. High-speed communication, outstanding trajectory accuracy and powerful programming functionality are achieved through 10/100
- Number of Axes / Motors: 1
- Communication: Ethernet
Find Suppliers by Category Top
Featured Products Top
-
transmitter for high speed DAC's. Features and Benefits One (1) FMC+ connector. Twenty (20) 28Gbps transceivers supported by one (1) FMC+ connector. HMC DRAM Simple USB 3.0 port interface Two micro SD cards are included, "TRX" - for ADRV9026 evaluation boards and "HSX" - for MxFE evaluation boards (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for Richardson RFPD -
-loss, high temperature resistant, and laser markable, our Ethernet cables are designed for the most demanding high-speed data requirements. Why Choose PICMates Ethernet Cables? (read more)
Browse Ethernet Cables Datasheets for PIC Wire & Cable -
High-speed data transfer Twisted pairs connectors catalogue SPE - Ethernet 1000 Base T1 Single (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
Catalogue M Series M Series Single Pair Ethernet High-speed connectivity in (read more)
Browse Network Cables Datasheets for LEMO USA, Inc. -
. Key features: - Spectral performance: With a spectrum response ranging from 1100 nm to 2500 nm, it can generate up to 275 spectra per second, offering the high-speed needed for inline industrial applications and analytical testing (read more)
Browse Infrared Spectrometers Datasheets for Hamamatsu Photonics Europe -
cards Network servers, switches, and routers The HCSL output features a 15mA current source derived from an open emitter or source, requiring external 50Ω termination resistors to ground. A series resistor can be added to minimize overshoot and ringing, ensuring signal integrity in high-speed designs. (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
networking applications. Offered in high-speed, RJ45, LSZH, premium, economy, and molded flat Cat6 cable assemblies, they are available in standard and custom lengths ranging from 1 to 100 feet. These cables have black, blue, green, red, yellow, white, gray and violet color jackets. L-Com’s (read more)
Browse Patch Cables and Cords Datasheets for Heilind Electronics, Inc. -
MACHFORCE® is an innovative and rugged D38999 style 10G Ethernet connector engineered for sophisticated, high-speed electronics in the aerospace and defense market. Your time is valuable, so the MACHFORCE connectors were designed to save time during installation (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PIC Wire & Cable -
Adam Tech’s HT-X Series delivers a fully shielded, high-speed modular twisted-pair data solution designed for next-generation automotive Ethernet. Engineered for reliability and performance, the HT-X Series combines connectors and cable assemblies in a rugged, automotive-grade design that (read more)
Browse Modular Connectors and RJ Connectors Datasheets for New Yorker Electronics Co., Inc. -
Unlock peak performance with the new Certified High Speed HDMI® Cable with Ethernet from PIC Wire & Cable, the first of its kind in the aerospace market. With HDMI® technology, H1926-HS delivers stunning 4K video resolutions beyond 1080p, providing unmatched depth, detail (read more)
Browse HDMI Cables Datasheets for PIC Wire & Cable
More Information Top
-
MyVIA: a design and implementation of the high performance Virtual Interface Architecture
Modular VIA could run on Linux and supported some high speed Ethernet card , such as Packet Engines GNIC- I/II Gigabit Ethernet cards, etc.
-
The research on zero-copy receiving method based on communication-page pool
M-VIA is an implemented version of VIA based on pure software and it canrun on Linux and support some high speed Ethernet card , such as Packet Engines GMC-IIII Gigabit Ethernet cards, etc. MVICH"" is the implement of MPI based on…
-
DRIVER NEEDED: Tamarack Technologies TAMARACK TC3299CE 10Mbps Ethernet controller IC (Not Applicable) - Free Drivers Download | Request and Support Forums
"This product is a high speed Ethernet CF+ Card .
-
Design of multi-tier networks to support data-intensive applications
The CHEETAH solution, calls for equipping end hosts with second high speed Ethernet Network Interface Cards (NICs) and connecting these NICs directly to Multi-Service Provisioning Platforms (MSPPs).
-
Overview of Cisco Interface Cards for Cisco Access Routers - Cisco
Gigabit Ethernet High - Speed Interface Cards .
-
Cisco ONS 15327 Product Overview, Release 3.3 [Cisco ONS 15300 Series] - Cisco Systems
The XTC and MIC are required to operate the ONS 15327; the Optical and Ethernet cards are high - speed cards.
-
Cisco 3800 Series Cards and Modules - Cisco
•Gigabit Ethernet High - Speed WAN Interface Card .
-
Cross-Platform Release Notes for Cisco IOS Release 12.4, Part 3: New Feature Descriptions and Important Notes - Cisco
Cisco Gigabit Ethernet High - Speed WAN Interface Cards (HWIC-1GE-SFP) .
-
http://www.cisco.com/en/US/docs/ios/12_4/release/notes/124NEWF.pdf
• Cisco Gigabit Ethernet High - Speed WAN Interface Cards (HWIC-1GE-SFP) .
-
Learning OpenStack High Availability
…components, there is a need for security using firewalls between internal and external users To manage the image-specific use cases of Huawei on Ubuntu machine images and a requirement for high-end Ethernet cards to provide a high speed internet facility .
Indicates content that may require registration and/or purchase.