-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's SSRDC100V series solid state relays are dc input/dc output switching devices with no moving parts. These SSR's are capable of switching at high speeds without the noise associated with electromechanical relays. MOSFET outputs provide reliable
- Input (Pick-up) Voltage Range: 4 to 32 volts
- Dropout Voltage: 1 volts
- Input Current Range: 0.006 to 0.01 amps
- Maximum Current: 40 amps
-
Supplier: Radwell International
Description: SOLID STATE RELAY,INPU SENSOR,4-BLADE,PHOTOCOUPLER,LED HIGH RESPONSE 1KHZ. RESPONSE SPEED,4-32V DC SUPPLY VOLTAGE,INPUT SENSOR VOLTAGE 12 TO 24V DC. FREE 2 YEAR RADWELL WARRANTY
- Overload Protection: Solid State
-
Supplier: Vincotech GmbH
Description: Full compatibility to the electromechanical standard relay SNR Up to 3.5 A DC forward current, very low power loss due to low RDSON High switching speed and endurance Silent, spark- and bounce-free switching Not sensitive to vibration, impact or extreme environmental conditions
- Input (Pick-up) Voltage Range: 60 volts
- Input Current Range: 0.003 amps
- Maximum Current: 2 amps
- Load Voltage: 24 volts
-
-
Supplier: DigiKey
Description: PHOTORELAY; HIGH SPEED; ROHS
- Input (Pick-up) Voltage Range: 1.24 volts
- Operating Temperature: -40 to 230 F
- Output Voltage Type: AC, DC
- Switch Configuration: Form A
-
Supplier: OMRON Automation and Safety
Description: Compact SSR for I/O interface with high dielectric strength requirements High-speed models with optimum input ratings for a variety of sensors are available, as well as input and output modules that can be used for the G2R. Use a coupler conforming to VDE 0884 and assuring an
-
Supplier: Finder S.p.A. con unico socio
Description: Type 77.31 Modular solid state relays, 1NO 30 A output, Zero-crossing switching, designed for the following applications: Lamps with high starting currents (in particular for compact low consumption lamps – CFL) Resistive loads Solenoids, contactor coils Features include:
- Input (Pick-up) Voltage Range: 400 volts
- Input Current Range: 30 amps
- Operating Temperature: -4 to 176 F
- Output Voltage Type: AC
-
Supplier: Finder S.p.A. con unico socio
Description: Type 77.11 Modular solid state relays, 1NO 15 A output, Zero-crossing switching, designed for the following applications: Lamps with high inrush currents (in particular for compact low lamps consumption – CFL) Resistive loads Solenoids, contactor coils Features include:
- Input (Pick-up) Voltage Range: 230 volts
- Input Current Range: 15 amps
- Operating Temperature: -4 to 176 F
- Output Voltage Type: AC
-
Supplier: Broadcom Inc.
Description: The ASSR-1611 Solid State Relay (SSR) is specifically designed for high current applications, commonly found in industrial equipment. The relay is a solid-state replacement for single-pole, normally-open, (1 Form A) electromechanical relays.
- Input (Pick-up) Voltage Range: 1.1 to 1.7 volts
- Dropout Voltage: 0.8 volts
- Input Current Range: 0.005 to 0.02 amps
- Maximum Current: 5 amps
-
Supplier: Finder S.p.A. con unico socio
Description: Type 77.45 Solid State “Hockey Puck” Relays for panel mounting, Zero-crossing switching, output: 40A/230 V AC. Designed for the following applications: – resistive loads Features include: “Hockey Puck” style 24 to 240 V AC output Zero-crossing version available High
- Input (Pick-up) Voltage Range: 230 volts
- Input Current Range: 40 amps
- Operating Temperature: -22 to 176 F
- Output Voltage Type: DC
-
Supplier: Finder S.p.A. con unico socio
Description: Type 77.25 Solid State “Hockey Puck” Relays for panel mounting, with Zero-crossing switching, output: 25 A/230 V AC. Designed for the following applications: Resistive loads Features include: “Hockey Puck” style 24 to 240 V AC output Zero-crossing version available High
- Input (Pick-up) Voltage Range: 600 volts
- Input Current Range: 25 amps
- Operating Temperature: -22 to 176 F
- Output Voltage Type: AC
-
Supplier: Broadcom Inc.
Description: The ASSR-15XX Solid State Relay series is specifically designed for high current applications, commonly found in industrial applications. The ASSR-15XX Series consist of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage
- Input (Pick-up) Voltage Range: 1.1 to 1.65 volts
- Dropout Voltage: 0.8 volts
- Input Current Range: 0.003 to 0.02 amps
- Maximum Current: 1 amps
-
Supplier: Broadcom Inc.
Description: The ASSR-5211 Solid State Relay (SSR) is specifically designed for high current applications, commonly found in the industrial equipments.The relay is a solid-state replacement for single-pole, normally-open, (1 Form A) electromechanical
- Collector Emitter Breakdown Voltage: 5 volts
- Resistance On: 2.5 to 10 ohms
- Operating Temperature: -40 to 85 C
- Input: AC, DC
-
Supplier: Broadcom Inc.
Description: The ASSR-41XX Solid State Relay (SSR) series uses an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to
- Input (Pick-up) Voltage Range: 1.1 to 1.6 volts
- Dropout Voltage: 0.8 volts
- Input Current Range: 0.003 to 0.02 amps
- Maximum Current: 0.1 amps
-
Supplier: Allied Electronics, Inc.
Description: Crydom’s World Class Solid State Relay Technology is now available to Electromechanical Relay users in the industry standard 12 x 29 mm plug-in package with ratings of either 3 or 5 amps up to 280 VAC or 80 VDC. Crydom’s new “LifePlus ED series” of AC and DC output
-
Supplier: Allied Electronics, Inc.
Description: Crydom’s World Class Solid State Relay Technology is now available to Electromechanical Relay users in the industry standard 12 x 29 mm plug-in package with ratings of either 3 or 5 amps up to 280 VAC or 80 VDC. Crydom’s new “LifePlus ED series” of AC and DC output
-
Supplier: ACCES I/O Products, Inc.
Description: stationary systems. All ACCES USB products are compatible with USB 2.0 and most fall into the highest-speed category of this specification. These boards are excellent for easy installation into OEM equipment and eliminate the labor required with traditional plug-in boards. No screws, reboots,
- Data Acquisition: Data Acquisition Computer Board, Output Module
- Host Connection: USB
-
Supplier: CiMa-Pak Corporation
Description: LCD control panel with a microprocessor and solid state relays, this system allows a simple and precise control of all the machine operations Tunnel conveyor with turning or fixed silicone-coated rollers Automatic turn-off system of the tunnel Tunnel air flow adjustable by flaps
- Machine Type: Shrink Machines
-
Supplier: Mersen
Description: panels Electronic motor controllers Phase controllers Drives Soft-starters Solid state relays
- Voltage Rating: 600 volts
- Current Rating: 600 amps
- Rated Breaking Capacity: 200,000 amps
- Operating Temperature: 80 C
-
Supplier: ACCES I/O Products, Inc.
Description: state high-side FET outputs Outputs capable of switching from 5-34 VDC at up to 3A each Two general purpose 16-bit A/D inputs Custom high-speed function driver Alternate embedded USB connector All required power drawn from USB port, no external power adapter required
- Digital I/O Channels: 8 #
- Operating Temperature: 32 to 158 F
- Features: AC Voltage Input, Application Software Included, DC Voltage Input
- User Interface: Computer Programmable
-
Supplier: ACCES I/O Products, Inc.
Description: Features 16, 32, or 48 individually optically isolated solid-state outputs Solid-state design permits high-speed switching and long-life expectancy Load voltages up to 60 Volts, current up to 2A Lower cost per point than externally-racked
- Number of ports: 32
- Form Factor: Full-Size PCI
- Features: Other
- Technology: PCI
-
Supplier: ACCES I/O Products, Inc.
Description: Features 16, 32, or 48 individually optically isolated solid-state outputs Solid-state design permits high-speed switching and long-life expectancy Load voltages up to 60 Volts, current up to 2A Lower cost per point than externally-racked
- Number of ports: 16
- Form Factor: Full-Size PCI
- Features: Other
- Technology: PCI
-
Supplier: Allied Electronics, Inc.
Description: 2-Channel (Form A) Type PhotoMOS Relays Compact 8-pin DIP size High sensitivity High speed response Low-level off state leakage current Stable ON resistance Low-level thermal electromotive force 1 mV (Approx.) PhotoMOS relays feature extremely low
-
Supplier: OMEGA Engineering, Inc.
Description: transducers and/or state initiators and records the time and input state of the device when a transition occurs. Once activated the data logger senses and records transition or state changes at the input. The device’s real-time clock ensures that all data is time and date
- Sampling Frequency: 0.004 kHz
- Operating Temperature: -40 to 176 F
- User Interface: Computer Programmable, Front Panel and Display
- Data Acquisition: Datalogger / Recorder
-
Supplier: Specialty Product Technologies
Description: The MAX Jr. Series provides the flexibility needed for the most demanding item counting and length measurement applications. Its bidirectional operation, high contrast display with polarity indicator, and reference preset function make it especially well-suited for use as a low cost position
- Number of Digits (or Characters): 5
- Mounting: DIN Rail Mount
- Sensor & Specialized Inputs: Encoder
- Programming: Keypad, Switches
-
Supplier: Menlo Microsystems, Inc.
Description: Miniaturized. High-speed. Long life. Switch Matrices based on the Ideal Switch can deliver the losses and isolation of a high-performance RF relay matrix in the form-factor of a solid-state RF switch matrix. This can save precious space in your test systems,
-
Supplier: Radwell International
Description: RELAY, SOLID STATE, LOGIC, 4-16 VDC INPUT, 5 VDC LOGIC HIGH SPEED. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Waytek, Inc.
Description: InPower DBT-MD-01 Medium Duty Data Bus Throttle Control Category: Solid State Relays Manufacturer: InPower Provides more than just high idle and PTO. Module has three adjustable RPM settings and two remote PDM controls, as well as six engine signal outputs for any signal,
-
Supplier: Allied Electronics, Inc.
Description: power. Accepts input signals from dry contact, PNP or NPN sensors and encoders. High and low speed count inputs. Reset on front panel or remotely. Fits 68 × 33 mm cut-out. Order quick-attach option modules separately on this page. Front panel rated NEMA 4/IP65. The A103 Preset Counters
-
Supplier: Waytek, Inc.
Description: Category: Solid State Relays Manufacturer: Inpower DBT's plug-and-play design eliminates the need for Stationary Elevated Idle Control (SEIC) wires in the installation. Instead, just plug it into the OBD-II port and go. T cabling leaves the vehicle's on-board diagnostic system
-
Supplier: ValueTronics International, Inc.
Description: lifetime solid state relay Removable screw terminals for simple, quick connections The Keithley 7710 plug-in module offers 20 channels of 2-pole or 10 channels of 4-pole relay input that can be configured as two independent banks of multiplexers. The relays are
-
Supplier: AMETEK Programmable Power
Description: 8 Banks of 1x24 One-Wire Multiplexer Solid State Relays for Maximum Switching Speed and Virtually Infinite Life Capable of Switching High Voltage Signals Up to 100 V Peak User Configurable 10:1 Attenuator Option Enables Direct Connections to 10 V Digitizers Up to
-
Supplier: Eaton Corporation - Sensors
Description: delta or wye systems. The EGF Series is available with either solid-state or mechanical relay outputs. The EGF Series with solid-state outputs offers the benefit of reliable, long-lasting solid-state switches. Solid-state design provides
- DC Current: 0 to 2 amps
- DC Voltage: 0 to 30 volts
- Safety Agency Rating: CE Conformity Marks, UL Listing Mark
- Types of Measurements: Grounding Systems Resistance
-
Supplier: Specialty Product Technologies
Description: unit to perform as an eight decade programmable totalizer. Calibrator scales input signal for display in engineering units Add/Subtract and quadrature counting modes – solid-state or contact input Selectable decimal point positioning Bright, high contrast, 5 digit Red LED
- Number of Digits (or Characters): 5
- Mounting: DIN Rail Mount
- Sensor & Specialized Inputs: Encoder
- Programming: Keypad, Switches
-
Supplier: AMETEK Programmable Power
Description: 10 SPST 60VDC, 20 A DC solid state relays Unlimited relay life cycles with solid state relays Provides for hot and cold power switching Can handle in-rush currents of < 70 A DC Fail-safe interrupt input on front panels for emergency safety conditions
- Relay Type: SPST
- Features: Switches
- Technology: VXITM Compliant
Find Suppliers by Category Top
Featured Products Top
-
The new 77 Series solid-state relays (SSRs) are ideal for use where switching speed and a high number of switching operations are key requirements of applications including resistive loads, solenoids and motor loads. When switching loads with (read more)
Browse Solid State Relays Datasheets for Finder S.p.A. con unico socio -
Vishay’s new VO1400AEFTR and VO1401AEFTR solid-state relays provide optically isolated, high-performance switching in a compact SOP-4 package. These SPST-NO relays feature input-to-output isolation of 3750VRMS and are designed for clean, bounce-free switching in industrial and (read more)
Browse Solid State Relays Datasheets for New Yorker Electronics Co., Inc. -
. The solid state relay is a more complex variation, coming in the form of an electric relay that is completely devoid of moving parts. Based on MOSFET (read more)
Browse Electromechanical Relays Datasheets for ASAP Semiconductor LLC -
Festo is introducing the new SMT-8M-A solid-state cylinder switch for T-slot applications on pneumatic drives. The company's premier new switch, like all Festo cylinder switches, is fully optimized, harmonized (read more)
Browse Pressure Switches Datasheets for Festo Corporation -
Rad-Level Positioning Precision Ultra-Fast Solid-State Beam Scanning High Diffraction Efficiency Wide Scanning Angle Range No Mechanical Inertia 1D and 2D Scanning Configurations Customized Crystal and RF Driver Solutions (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
TE offers a diverse portfolio and one of the broadest ranges of of relay types, including automotive high-voltage relays, automotive high-current relays, latching (bi-stable) relays and non-latching (monostable) relays, plug-in relays, high-frequency relays, reed relays, and solid state relays (read more)
Browse Electromechanical Relays Datasheets for Heilind Electronics, Inc. -
CASTECH 2D Acousto-Optic Deflectors (2D-AODs) are engineered for high-speed solid-state laser beam scanning without mechanical inertia. By varying the RF driving frequency, the system enables precise beam steering with random positioning, continuous line (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
The saw-tooth disperser and rotor/stator mixer are two of the most widely used high speed mixers yet many are unaware of the differences in their utility and operating capacities. Knowing the unique attributes of these devices is important in mixer selection and process optimization (read more)
Browse Rotor-Stator Mixers Datasheets for Charles Ross & Son Company -
AC and DC loads, from fans and pumps to lighting circuits and security devices. With both electromechanical and solid?state options available, we offer flexible solutions for every automation requirement. Built to withstand demanding environments, these relays maintain stable (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
for high vibration environments • -40°C to 125°C temperature range • Simple tooling offers ease of termination, serviceability in the field FOCUS APPLICATIONS • High-Speed Interconnect Network (read more)
Browse Network Equipment Datasheets for Powell Electronics, Inc.
More Information Top
-
CR4 - Thread: Power Failure Relay Switching Problems
High Speed Solid State relays can reduce the switching time; however, there will still be a dwell, where the voltage will drop to near zero.
-
Frequency domain analysis applied to digital transmission line protection
What about high speed solid state relay times as compared to computerized schemes?
-
Electrical transient stability and underfrequency load shedding analysis for a large pump station
This decay is evident on all interconnected points of the power system and can be detected by high speed solid state relays , which trip appropriate loads to maintain system stability.
-
EHV Protection Problems
Some of these surges may be several milli-seconds in duration and in some of the initial relay de- signs caused sensitively set high speed solid state relays to misoperate.
-
Transient Response Characteristics of Capacitive Potential Devices
J. L. Koepfmger (Duquesne Light Company, Pittsburgh, Pa. 15219): The advent of high speed solid state relays using voltage signals has developed a need for careful selection of the voltage source transducer.
-
The Long Island Sound Submarine Cable Interconnection
Primary protection consists of a high speed solid state relaying package containing a dual comparer phase-comparison system .
-
A Fast Protection System for Linear Acclerantors
This is done with a high speed , solid state relay .
-
Normal-superconducting transition induced by high current densities in
YBa2Cu3O7-d melt-textured samples and thin films: Similarities and
differences
There- fore, we used high speed solid - state relays in order to cut the current and isolated 1–3 ms long ramped pulses.
-
Smart controller design for solar-grid hybrid system: Microcontroller based automatic adjustable discretized solar-grid integration system
The use of high speed switching solid state relay rated 5V DC is very effective for the purpose.
-
Feasibility and Economics of Ultra-High-Speed Fault Clearing
particularly welcome since BPA was very helpful to Bill Butt and myself Grand Coulee, high speed solid state overcurrent relays will operate in .
Indicates content that may require registration and/or purchase.