Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Conax Technologies
Description: Three models are offered. High-Speed Assembly – Catalog Type HSRT * Features a mounted roller bearing for surface speeds up to 1000 ft. per minute or use on highly polished surfaces that might be damaged by a sliding contact * Bearing outer race is in contact with the process
- Sensed Temperature: -90 to 400 F
- Features: Available as an Assembly
- Basic Element Used: Thermocouple
-
Supplier: Cole-Parmer
Description: times and an interval function that enables you to program pause/run cycles.|Mixers feature infinitely adjustable stepless speed control. Continuous comparison of shaft speed to desired speed is maintained and variations are adjusted automatically. This guarantees a constant
-
Supplier: Cole-Parmer
Description: times and an interval function that enables you to program pause/run cycles.|Mixers feature infinitely adjustable stepless speed control. Continuous comparison of shaft speed to desired speed is maintained and variations are adjusted automatically. This guarantees a constant
-
-
Supplier: Conax Technologies
Description: Three models are offered. High-Temperature Assembly – Catalog Type HTRT * Temperature range: -90°F to +700°F (-68°C to +371°C) * Similar in construction to Type HSRT except that continuous surface contact is assured by use of a Conax Technologies spring-loaded packing gland
- Sensed Temperature: -90 to 700 F
- Features: Available as an Assembly
- Basic Element Used: Thermocouple
-
Supplier: Smiths Interconnect, a Molex company
Description: a high performance coaxial socket developed for reliable IC testing up to 67GHz Analog RF & 56Gbps NRZ Digital, a patented design integrating spring probe technology and a proprietary insulated housing material. Features & Benefits DaVinci sockets for high speed test
- Product Type: IC Socket
- Socket Type: Test / Prototyping Socket
-
Supplier: TEGAM, Inc.
Description: High-Speed Microohmmeter Recognized as the industry's fastest precision microohmmeter, the model 1750 has become the #1 choice in manufacturing environments. Fuse manufacturers use it for nondestructive tests where the unmatched precision increases the process yield to the point where
- Resistance / Impedance Range: 0.00002 to 20,000 kohms
- Sampling Rate: 18 to 100 Hz
- Operating Temperature: 0 to 50 C
- Display Digits: 7 or More Digits
-
Supplier: TEGAM, Inc.
Description: High Speed Milli-ohmmeter HI/GO/LOW Outputs The model 1740 limits the maximum output current to 100 mA which protects sensitive test samples. Fuse manufacturers can use it for nondestructive tests where the unmatched precision increases the process yield to the point where the 1740
- Resistance / Impedance Range: 0.00002 to 20,000 kohms
- Sampling Rate: 18 to 100 Hz
- Operating Temperature: 0 to 50 C
- Display Digits: 7 or More Digits
-
Supplier: Cole-Parmer
Description: universal power supply.
Viscometers with temperature probe have three times the speed selections and double the speed range of the basic models. Monitor and display temperature with the included RTD temperature probe. Program features
- Dynamic Viscosity Range: 200 to 106,000,000 cps
- Accuracy: 1 ±% Full Scale
- Industry / Application: Food and Beverage
- Technology / Test Method: Rotational Viscometry (Spindle)
-
Supplier: Cole-Parmer
Description: universal power supply.
Viscometers with temperature probe have three times the speed selections and double the speed range of the basic models. Monitor and display temperature with the included RTD temperature probe. Program features
- Dynamic Viscosity Range: 20 to 6,000,000 cps
- Accuracy: 1 ±% Full Scale
- Industry / Application: Food and Beverage
- Technology / Test Method: Rotational Viscometry (Spindle)
-
Supplier: Smith Systems, Inc.
Description: transmission speed sensors, turbocharger speed sensors, distributor pickups and general speed inputs to data acquisition/engine management systems. We also manufacture high reliability probes for MSD and Electromotive ignition systems. Our temperature
- Body Shape: Cylindrical, Threaded Barrel
- Output: Voltage
-
Supplier: ValueTronics International, Inc.
Description: The ADP305 is a 100 MHz differential probe from LeCroy. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features:
- Bandwidth: 100 MHz
- Probe Type: Differential
-
Supplier: ValueTronics International, Inc.
Description: The P7240 is a 4 GHz active probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Probes can use
- Bandwidth: 4,000 MHz
- Probe Type: Current, Voltage
-
Supplier: MultiDimension Technology Co., Ltd.
Description: General Description:FSD-TMR1006 is a fast frequency response, low power consumption, moisture and water proof temperature detection rotational speed sensor, incorporating high sensitivity tunneling magnetoresistive (TMR) sensor, Pt1000 temperature sensor, signal
- Operating Temperature: -40 to 212 F
-
Description: response(0-100kHz), zero speed, high speed and square wave output signal can be detected (4. Stable performance in harsh environment, such as high temperature, humidity, water, oil and dust, etc. (5. Speed detection for gear continuous rotation.
- Operating Temperature: -22 to 176 F
- Power Requirements: DC Powered
- Output: Voltage
-
Supplier: Evident Scientific
Description: instrument is required. Whether you want to manually screen an area using an encoder or conduct high-speed, full volume mapping with the MapROVER™ motorized scanner, the DLA corrosion enables you to quickly and easily perform C-scans on smooth surfaces. The innovative probe
- Probe Frequency: 7,500 kHz
- Measurement Range: 1 mm
- Features & Format: Array
- Probe Style: Dual Element
-
Description: response(0-100kHz), zero speed, high speed and square wave output signal can be detected (4. Stable performance in harsh environment, such as high temperature, humidity, water, oil and dust, etc. (5. Speed detection for gear continuous rotation.
- Operating Temperature: -4 to 302 F
- Power Requirements: DC Powered
-
Description: 1. Description Yuanben is dedicated to manufacture a line of high precision Platinum resistor temperature sensors, which are made of imported Platinum film or wire-wound. Yuanben can manufacture various TSP temperature sensors with different platinum film (Grad A/B) and
- Features: 100 Ohms (Most Common), Platinum
- Basic Element Used: RTD
-
Supplier: Gefran
Description: The series 450 temperature controller, measuring 48x48mm (1/16 DIN), offers simplicity of use and high quality of control. The input from temperature sensors is “universal” and configurable with type J, K, R, S, T, B, E, N thermocouples and with 3-wire Rt100 resistance
- Control Signal: Analog Voltage, Switch / Relay Output
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
- Type: DC Voltage Input, Resistive / Potentiometer Input
- Form Factor: DIN Rail
-
Description: 1. Description TVPC temperature speed controller is consist of two main assemble ① TVP temperature probe, ② TVPS magnetic sensor, the TVP temperature probe is mounted on fluid coupling. TVPC temperature speed controller can be in place of
-
Supplier: Honeywell Sensing & IoT
Description: target material, geometry and speed, sensor/target gap, and environmental temperature. Value to Customers Higher reliability: IP69K rating, EMC radiated immunity protection, O-ring seal and wide operating temperature range: Improves equipment uptime Minimizes service costs
- Operating Temperature: -40 to 302 F
-
Supplier: Honeywell Sensing & IoT
Description: target material, geometry and speed, sensor/target gap, and environmental temperature. Value to Customers Higher reliability: IP69K rating, EMC radiated immunity protection, O-ring seal and wide operating temperature range: Improves equipment uptime Minimizes service costs
- Operating Temperature: -40 to 284 F
-
Supplier: Honeywell Sensing & IoT
Description: target material, geometry and speed, sensor/target gap, and environmental temperature. Value to Customers Higher reliability: IP69K rating, EMC radiated immunity protection, O-ring seal and wide operating temperature range: Improves equipment uptime Minimizes service costs
- Operating Temperature: -40 to 284 F
-
Supplier: Honeywell Sensing & IoT
Description: target material, geometry and speed, sensor/target gap, and environmental temperature. Value to Customers Higher reliability: IP69K rating, EMC radiated immunity protection, O-ring seal and wide operating temperature range: Improves equipment uptime Minimizes service costs
- Operating Temperature: -40 to 284 F
-
Supplier: Sensirion
Description: and user-selectable I2C addresses, an alert mode with programmable humidity and temperature limits, and communication speeds of up to 1 MHz. The DFN package has a footprint of 2.5 × 2.5 mm2 with a height of 0.9 mm. This allows for integration of the SHT3x into a great variety of
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -40 to 257 F
- RH/aw Range: 0 to 100 %
-
Supplier: Sensirion
Description: and user-selectable I2C addresses, an alert mode with programmable humidity and temperature limits, and communication speeds of up to 1 MHz. The DFN package has a footprint of 2.5 × 2.5 mm2 with a height of 0.9 mm. This allows for integration of the SHT3x into a great variety of
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 3 %
- Operating Temperature: -40 to 257 F
- RH/aw Range: 0 to 100 %
-
Supplier: Embedded Data Systems
Description: Format • Digital Thermometer Measures Temperature with 8-Bit (0.5°C) or 11-Bit (0.0625°C) Resolution • Temperature Accuracy Better than ±0.5°C from -10°C to +65°C • Built-in Humidity Sensor for Simultaneous Temperature and Humidity Logging • Capacitive Polymer Humidity-Sensing
- Operating Temperature: -20 to 85 C
- Sensor Type: Humidity Sensor, Temperature Sensor
-
Supplier: OMEGA Engineering, Inc.
Description: The OS91 infrared temperature scanner is a fast and accurate instrument for general purpose surface temperature measurement. The OS91 is microprocessor powered and computer calibrated for high stability, and features a patented Automatic Emissivity Compensation System (AECS) for
- Celsius Scale: -46 to 288 C
- Spectral Range: 2 to 20 microns
- Additional Output Options: "Output" is a switch or alarm signal
- Configuration/ Features: Automatic Emissivity Adjustment
-
Supplier: Embedded Data Systems
Description: Thermometer Measures Temperature with 8-Bit (0.5°C) or 11-Bit (0.0625°C) Resolution • Temperature Accuracy Better than ±0.5°C from -10°C to +65°C • Built-in Humidity Sensor for Simultaneous Temperature and Humidity Logging • Capacitive Polymer Humidity-Sensing Element •
- Operating Temperature: -20 to 85 C
- Sensor Type: Humidity Sensor, Temperature Sensor
-
Supplier: Beamex Oy Ab
Description: FB150/ FB150R FB Field Temperature Blocks Lightweight, high-accuracy temperature dry block for industrial field use. Features Speed: The Beamex® FB is extremely quick to reach various temperatures, i.e. it cools down to -25 °C in 15 minutes and heats up to +150 °C
- Operating Temperature: 32 to 122 F
- User Interface: Computer Interface, Digital Front Panel
- Calibrator Style: Portable
- Electrical Properties: Resistance/ Impedance
-
Supplier: Hydrofarm, Inc.
Description: to upload the temperature and humidity measurement log to your included www.weatherdirect.com account. Login to your account and view your temperature and humidity measurement log anywhere in the world with an Internet connection. • Device measures temperature and humidity, as
-
Supplier: Transcat, Inc.
Description: high-energy, high-altitude locations. The full-featured 87V is well suited for most heavy industrial environments. Fluke 87-5 Highlights Save over $125 with the Fluke 87-5 VIP Kit. Limited Time Offer. FREE TL5673A Heavy Duty Test Lead Kit FREE Ugly's Electrical References Book FREE
-
Supplier: Transcat, Inc.
Description: AC+DC function for measurements of rectified AC (non-symmetrical) voltage & current waveforms Filtered frequency function with adjustable trigger levels for variable speed motor drives and high voltage applications AC/DC current to 10A with 0.01µA resolution 4 to 20mA, displayed as
-
Supplier: KPM Analytics
Description: built-in library with 100+ measurements and growing Measure products up to 91 cm (36” long) Weigh scales and temperature probes as optional accessories *Actual speed will depend on the size of object and number of different measurements per object. Benefits Perform quality
- Inspection Rate: 10 inspections per second
- Applications: Food & Beverage
- System Type: Turnkey / Complete System
-
Supplier: Airmar Technology Corporation
Description: Airmar’s patented UST800 just turned your maintenance time into more cruising time—and made your boat smarter too. Get ultrasonic speed and temperature in a single thru-hull housing with no moving parts. This sensor is a high-precision, low-maintenance solution for use on power
- Sensed Temperature: -10 to 40 F
- Basic Element Used: Thermistor
Find Suppliers by Category Top
Featured Products Top
-
Lake Shore offers a variety of temperature sensors in packages that enable mounting in very tight areas. But for some applications (especially if the sensors have to be immersed in liquid) you need to do more to protect the sensor circuitry. For these applications, a cryogenic temperature probe (read more)
Browse Temperature Probes Datasheets for Lake Shore Cryotronics, Inc. -
equipment. What’s more, hot assets tend to go hand in hand with high levels of pressure, causing the risk of fire and... read more about the High Temperature Ex probe. (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Cygnus Instruments Limited -
New RealProbeTemp Thin-Film RTD Temperature Assembly The RealProbeTemp is a pre-assembled stainless steel probe containing a 100 Ω platinum thin film RTD (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
The TrackProbe is a 3D probing system that combines the advantages of optical tracking and probing. It can measure complex geometries and features with high accuracy and efficiency. The TrackProbe 3D probing system, consisting of a handheld probe i-Probe and the latest (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
GYHR probe is designed to operate at high ambient temperatures up to 100°C, including sensor head. Electronic parts inside are minimized, yet provide high performance and reliability in the application. Cable used has reinforced silicon rubber sheath which stands ambient temperatures up to 150°C. Max cable extension is 100m. (read more)
Browse Sensor Transmitters Datasheets for Exsenco, LLC -
High temperature resistance is essential in many applications. Gas turbines, fuel nozzles, heat treating fixtures, and furnace baffles. These materials must stand up to high heat, extreme oxidation potential and cycling. HASTELLOY (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
The Vicfuse VSP-000 Series is a semiconductor protection fuse designed for use in high-power electronic circuits requiring reliable short-circuit and overload protection. Built for IGBT-based systems, the fuse supports both AC and DC voltage applications with a (read more)
Browse Fuses Datasheets for VICFUSE -
Probe Zirconium Dioxide Oxygen Sensors are engineered for accurate oxygen measurement in high-temperature industrial environments. Using zirconia sensing technology, they provide fast response times and reliable O? readings in combustion and process gas (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
The Zirconia Oxygen Sensor Probe Kit provides a complete solution for high-temperature oxygen measurement using proven zirconium dioxide sensing technology. The kit is designed to simplify installation and setup while delivering accurate and responsive O (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
committed to leading the markets we serve through superior technology and operational excellence. Our products are engineered to provide low power consumption, reduced operating temperatures, and increased reliability and efficiency. Our designs address the needs of everything from large-frame turbomachinery to small, high-speed turbochargers, electric submersible pumps to subsea pumping equipment, compressors to gearboxes (read more)
Browse Ceramic Bearings Datasheets for Waukesha Bearings
Conduct Research Top
-
High Speed Fiber Optic Infrared Transmitter (.pdf)
One of the most effective methods of making non-contact high temperature measurements in industrial applications is with a fiber optic infrared probe. These devices typically consist of a lens probe assembly which is aimed at the object to be measured, and a fiber optic interconnecting cable, which
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
with an average. speed U 5 300 mm/s at room temperature (T 5 300 K) in a. channel with width w 5 100 mm, the Reynolds number is. Re 5 rUw/ZE0.03. Hence, the flow is clearly laminar, and. mixing in a straight channel will be dominated by diffusion. For 0.5 mm beads in deionized water, the diffusion coefficient
More Information Top
-
In-process clad quality monitoring using optical method
Although a high speed temperature probe or a video camera could be used to monitor the melt pool condition changes, the cost is usually high.
-
New Concept OV Very Fast and Stable Conductivity Probes of Small Size for Modern High-Speed CTD-Systems
High speed temperature probes for a .
-
An Optical Device For Path-Averaged Measurements Of Cn2
It can be derived from point measurements of high - speed temperature probes , but in many cases it is better to have a path- averaged measurement.
-
Results of exact investigations about the characteristics of the extremely fast and accurately measuring Kiel multisonde and representations about its newest p...
Based on these considerations the author took 11.1 efforts in the seventies to develop first of all a high speed measuring temperature probe .
-
Motorola fast static RAM known good die manufacturing process
Approachesto waferprobingJave augmented standardprobe programswith voltage stresstests, IDDQtesting, at- speed and high temperature probing .
-
Multi-Gb/s operation of flipped chip MVTL circuits
The chip is then flip-bumped to a 1 cm can4 which fits in our variable temperature , high speed probe and cryostat [2].
-
Unmanned vehicles for environmental data collection
(1999) A thermocou- ple probe for high - speed temperature measurement in the ocean.
-
A miniature fiber-optic sensor for high-resolution and high-speed temperature sensing in ocean environment
[6] J. D. Nash, D. R. Caldwell, M. J. Zelman, and J. N. Moum, "A thermocouple probe for high - speed temperature measurement in the ocean," J. Atmos.
-
Microstructure measurements using a glider
in the Faroe Bank Channel Overflow
Nash, J., Caldwell, D., Zelman, M. and Moum, J. (1999), ‘A thermocouple probe for high - speed temperature measurement in the ocean’, Journal of Atmospheric and Oceanic Technology 16, 1474 – 1482.
-
Development of a Technique for Separating Raman Scattering Signals from Background Emission with Single-Shot Measurement Potential
Raman scattering is a powerful technique for quantitatively probing high temperature and high speed flows.
Indicates content that may require registration and/or purchase.