-
Supplier: Ellsworth Adhesives
Description: Armite Lubricants High Temperature Anti-Seize Thread Compound meets military specification MIL-PRF-907 Rev F. This anti-seize compound (formerly MIL-A-907) is for use on threads of steel nuts, bolts, studs and other mating surfaces, including
- Flash Point: 404.6 F
- Features: Anti-Seize / Thread Compound
- Composition / Chemistry: Specialty / Other
-
Supplier: Henkel Corporation - Industrial
Description: Exclusive anti-seize aerosol lubricant paste with copper and graphite suspended in high quality grease. NLGI Grade of 0. LOCTITE® LB 8007 is an exclusive general purpose anti-seize lubricant paste with copper and graphite suspended in high quality grease.
- Features: Anti-Seize / Thread Compound
- Type: Fluid / Oil
- Composition / Chemistry: Graphite
-
Supplier: Ellsworth Adhesives
Description: Armite Lubricants Led Plate 250 Gray is a lead based, high temperature anti-seize lubricant. It is excellent for use with butane, air, acid, oil, alkali, and steam fittings. It can be used on gaskets, studs, bolts and slides. It features high corrosion resistance,
- Flash Point: 404.6 F
- Features: Anti-Seize / Thread Compound
- Composition / Chemistry: Specialty / Other
-
-
Supplier: Ellsworth Adhesives
Description: Armite Lubricants Led Plate 250 Gray is a lead based, high temperature anti-seize lubricant. It is excellent for use with butane, air, acid, oil, alkali, and steam fittings. It can be used on gaskets, studs, bolts and slides. It features high corrosion resistance,
- Flash Point: 404.6 F
- Features: Anti-Seize / Thread Compound
- Composition / Chemistry: Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: Armite Lubricants LP-250 High Temperature Anti-Seize Compound without Filler Gray is a lead based lubricant. It is a non-volatile hydrocarbon vehicle and does not dry out, even when exposed to the atmosphere. It is ideally used for sealing the fittings on
- Features: Anti-Seize / Thread Compound
-
Supplier: Accuris
Description: Performance Specification Anti-Seize Thread Compound, High Temperature
-
Supplier: Accuris
Description: Performance Specification Anti-Seize Thread Compound, High Temperature - Nickel Only
-
Supplier: Accuris
Description: Performance Specification Anti-Seize Thread Compound, High Temperature - PTFE Only
-
Supplier: SAE International
Description: This foundation specification (AMS3050) and its associated category specifications (AMS3050/1 through AMS3050/9) cover anti-seize compounds for use on threads of nuts, studs, bolts, and other mating surfaces, including those of superheated steam installations, at
-
Supplier: Accuris
Description: Performance Specification Anti-Seize Thread Compound, High Temperature - Copper Only
-
Supplier: SAE International
Description: The foundation specification (AMS3050) and this category specification (AMS3050/1) cover anti-seize greases conforming to the requirements but using the anti-seize ingredient Copper only.
-
Supplier: SAE International
Description: The foundation specification (AMS3050) and this category specification (AMS3050/2) cover anti-seize greases conforming to the requirements, but using the anti-seize ingredient Aluminum only.
-
Supplier: SAE International
Description: The foundation specification (AMS3050) and this category specification (AMS3050/3) cover anti-seize greases conforming to the requirements but using the anti-seize ingredient Nickel only.
-
Supplier: DME Company
Description: High Temperature Anti-Seize & Lubricating Compounds Choose Copper or Nickel Base: Copper Rated To 2000°F. Nickel Rated To 2800°F. Eliminates Galling & Seizing. Suggested For: Nozzles, Screw Tips, Cylinder Bolts, Mold Clamps, Etc.
- Features: Aerosol / Spray
- Industry Applications: Electrical / Electronic
- Composition / Chemistry: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: Some products have limited compatibility and should only be used on select materials. The Loctite High PerformanceN-5000 paste anti-seize lubricant is compatible with steel and titanium. Main ingredient is comprised of nickel. Can be used under the following temperature
- Features: Anti-Seize / Thread Compound
-
Supplier: R. S. Hughes Company, Inc.
Description: Some products have limited compatibility and should only be used on select materials. The Loctite High PurityLB 8013 paste anti-seize lubricant is compatible with steel. Can be used under the following temperature ranges: -20 F minimum operating temperature to
- Features: Anti-Seize / Thread Compound
-
Supplier: Nylok Corporation
Description: Nyplate® coating is a film-forming dispersion with mineral solid lubricants for coating threaded fasteners requiring a high preload on assembly without galling but after exposure to high temperature permit an easy and non-destructive disassembly. Advantages Ideal for preventing
- Operating / Use Temperature: -76 to 1,292 F
- Features: Anti-Seize / Thread Compound
- Type: Micro-dispersion, Solid Lubricant / Dry Film
-
Supplier: R. S. Hughes Company, Inc.
Description: temperature to +2399 F maximum operating temperature. In addition to the other features this product also has corrosion-resistant. Formerly known as Loctite High Purity N-5000. This anti-seize lubricant is packaged 12 per case.
- Features: Anti-Seize / Thread Compound
-
Supplier: R. S. Hughes Company, Inc.
Description: Some products have limited compatibility and should only be used on select materials. The Loctite LB N-5000 paste anti-seize lubricant is compatible with nickel and steel. Main ingredient is comprised of copper. Can be used to a maximum temperature of +1800 F. In addition to the
- Features: Anti-Seize / Thread Compound
-
Supplier: McGee Industries, Inc. / McLube Division
Description: Synthetic Oil Based Anti-Seize Paste containing a high concentration of molybdenum disulfide. Provides superior extreme pressure properties, high-load bearing capabilities, protects against corrosion, is water resistance, and has excellent oxidation and mechanical
- Operating / Use Temperature: 750 F
- Density / Specific Gravity (@15.6°C, 60°F): 2.08 specific gravity
- Features: Anti-Seize / Thread Compound, Lubricant
- Type: Grease / Gel
-
Supplier: Phelps Industrial Products
Description: Loctite® C5-A® Copper Based Anti-Seize, exclusive formula suspends copper and graphite in a high quality grease. Protects metal parts from rust, corrosion, galling, and seizing at temperatures to 1800°F (982°C). This product is not recommended for use in pure oxygen
- Operating / Use Temperature: 1,800 F
-
Supplier: Techsil Limited
Description: LOCTITE® 8150 is a grey, anti-seize, non-curing lubricant which protects threaded connections exposed to high temperatures up to 900°C by preventing seizing and corrosion.
-
Supplier: Techsil Limited
Description: LOCTITE® 8150 is a grey, anti-seize, non-curing lubricant which protects threaded connections exposed to high temperatures up to 900°C by preventing seizing and corrosion.
-
Supplier: McGee Industries, Inc. / McLube Division
Description: Petroleum Oil Based Extreme Pressure Anti-Seize Paste containing a high concentration of molybdenum disulfide. Provides superior extreme pressure properties, high-load bearing capabilities, protects against corrosion, is water resistance, and has excellent oxidation and
- Operating / Use Temperature: 750 F
- Density / Specific Gravity (@15.6°C, 60°F): 2.01 specific gravity
- Features: Anti-Seize / Thread Compound, Lubricant, Petroleum / Mineral Oil
- Type: Grease / Gel, Micro-dispersion
-
Supplier: Dupont Molykote
Description: Metal-free multi-purpose thread paste High load-carrying, metal-free lubricant for antiseize and lubricating applications USES Molykote® P 74 Metal-Free Anti-Seize is suitable for assembly and fitting of a wide variety of threaded connections, such as bolted connections, sliding
- Operating / Use Temperature: -40 to 392 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.21 specific gravity
- Features: Aerosol / Spray, Anti-Seize / Thread Compound, Bearings, Lubricant, Machine / Gears
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Invotec Solutions Ltd.
Description: Protects against fretting, seizing and corrosion. Enables easy assembly and dismantling of threaded fasteners even after exposure to high temperatures, providing anti-seize protection to 1100°C. Formulated with micro-ionised Copper and Anti-Oxidant additives
- Operating / Use Temperature: -22 to 2,012 F
- Features: Aerosol / Spray
- Composition / Chemistry: Specialty / Other
-
Supplier: Stainless Hose Fittings, Ltd.
Description: High Temp AntiSeize Compound Nickel Plate™ is a premium anti-seize lubricant for maximum resistance to the most corrosive and extreme temperature environments. It has a non-melting synthetic carrier that dissipates without leaving a carbon residue. It deposits a
-
Supplier: Emerson Bearing Co.
Description: Involving Strong Acids High-Temperature Nuts. Bolts, and Studs Chemical Resistant Fittings Copper/Lead-Free Application SOLUTION 2600 can be used in: Plants That Require a Copper/Lead-Free Antiseize Chemical Plants Oil Refineries Waste and Water Treatment Plants
-
Supplier: Emerson Bearing Co.
Description: Involving Strong Acids High-Temperature Nuts. Bolts, and Studs Chemical Resistant Fittings Copper/Lead-Free Application SOLUTION 2600 can be used in: Plants That Require a Copper/Lead-Free Antiseize Chemical Plants Oil Refineries Waste and Water Treatment Plants
-
Supplier: Emerson Bearing Co.
Description: Involving Strong Acids High-Temperature Nuts. Bolts, and Studs Chemical Resistant Fittings Copper/Lead-Free Application SOLUTION 2600 can be used in: Plants That Require a Copper/Lead-Free Antiseize Chemical Plants Oil Refineries Waste and Water Treatment Plants
- Features: Aerosol / Spray
-
Supplier: Emerson Bearing Co.
Description: SOLUTION 2000 is a premium copper/graphite blend antiseize specifically formulated for high temperature applications.SOLUTION 2000 protects parts from corrosion, rust, galling and seizing. Lubricates bolt threads while easing assembly and disassembly of metal parts. For use with most
-
Supplier: Dupont Molykote
Description: High Temperature Copper Paste Copper paste for components subjected to high temperatures, high pressures and corrosive influences Molykote® Cu-7439 is a long term lubricant for machine components which are exposed to high loads, high
- Kinematic Viscosity (@ 40°C): 1,100 to 100 cSt
- Operating / Use Temperature: -22 to 1,202 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.99 specific gravity
- Features: Anti-Seize / Thread Compound, Lubricant, Petroleum / Mineral Oil
-
Supplier: Dupont Molykote
Description: high temperatures and which are made of heat-resistant or extremely heat resistant steels, eg those made from nickel-based alloys. Used successfully for the bolted joints of gas and steam turbines in powerstations. FEATURES Compatible with high temperatures Excellent
- Operating / Use Temperature: -22 to 2,552 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.21 specific gravity
- Features: Anti-Seize / Thread Compound, Lubricant, Machine / Gears, Petroleum / Mineral Oil
- Type: Grease / Gel, Micro-dispersion
-
Supplier: Tecsia Lubricants USA
Description: BrandsProductsNLGIOperating Temp (°C)Features S11002-30 to 1000Premium grade multi-purpose anti-seize. ZKG 400-30 to 1400Special anti-seize paste for stainless steel bolts and nuts in extreme high temperature condition. SYN M-PG2-50 to 1400High performance
- Operating / Use Temperature: -22 to 2,552 F
-
Supplier: ND Industries, Inc.
Description: even at elevated temperatures and high pressures.Eases assembly and disassemble Reduces friction and wear Protects assemblies from corrosion Withstands high temperatures and pressures Use with Gears, Chains, Cables, Sprockets, Fasteners Threads
- Operating / Use Temperature: -65 to 2,600 F
- Industry Applications: Food Grade / Contact (FDA H1), Marine
- Composition / Chemistry: Molybdenum / Metal Sulphide
Find Suppliers by Category Top
Featured Products Top
-
particles, or as a result of the action of strong gas or liquid currents upon a surface, especially at high temperatures. Any sliding contact between solids leads to a measurable, if small, material loss. Such losses are particularly serious in modern precision mechanisms, for if they persist they lead (read more)
Browse Anti-seize Compounds Datasheets for Everlube Products -
LED401 Product Information One component LED curable system for high performance bonding, sealing, coating and encapsulation (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
Featuring a high glass transition temperature of 200-210°C, it resists high temperatures up to 550°F. This system has advantageous flow properties combined with a long woking life. I has an element of toughness, and good physical strength properties. (read more)
Browse Encapsulants and Potting Compounds Datasheets for Master Bond, Inc. -
materials in a safe production manner. Potential areas for tolling: Thermoset Rubbers, High Temperature Thermoplastic (Inconel compounding equipment) or Blends (TPEs) Compounds or Masterbatch. Unique additives - Cri-Tech utilizes a number of additives that (read more)
Browse Nanomaterials Datasheets for Cri-Tech, Inc. -
Nanotechnology Specialty Carbon Fillers Thermally conductive Additives High Temperature Slip Additives Product Form: Pelletized Slab (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
, minimize downtime, and lower life cycle costs. Their superior performance in corrosive and high-temperature environments makes them well-suited for demanding industrial applications. These compounds also meet PFAS regulations and have well-established safety profiles. Properties Enhanced (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc. -
Master Bond EP30LP-2 is an optically clear epoxy with superb light transmission properties. This low viscosity, electrical insulator also features outstanding dimensional stability. Featuring easy handling, this compound has a convenient two to one mix ratio by weight or (read more)
Browse Encapsulants and Potting Compounds Datasheets for Master Bond, Inc. -
jacket materials, the insulating film deteriorates when the inverter surge invades the winding wires and parts. Discharge occurs, and the motor can no longer withstand high voltages. Why are fluoropolymer compounds a better choice for wire jacketing? (read more)
Browse Datasheets for AGC Chemicals Americas, Inc. -
.) Electrical (static dissipative) and thermal conductivity EMI Shielding Low Particle Count (static dissipative) Color Masterbatches (in your formulation) High-Temperature additive masterbatches Pelletized elastomer compounds and masterbatches (read more)
Browse Formulation, Blending, and Compounding Services Datasheets for Cri-Tech, Inc. -
Whether you are looking for Constant Wattage (stable resistance over a wide temperature range), or desire Self-Regulating behavior (change with temp), Cri-plastMP Electrically Conductive Compounds are formulated to meet your static dissipative/conductive, ATEX requirements in multiple (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc.
More Information Top
-
JET-LUBE Lubrication - Grainger Industrial Supply
• Anti Seize Compound, High Temperature Anti Seize Compound , High Temperature .
-
N-Reactor Department monthly report, February 1964
The high temperature anti - seize compound being evaluated in the loop as a possible replacement for that now used on-reactor continues to perform satisfactorily, The compound.presently used was found to partially corrode carbon steel surfaces after long periods of high…
-
Production of Fine-Grained Beryllium-6 WT% Copper for Fusion Ignition Capsules by Arc Melting and Equal Channel Angular Extrusion
The billet and tooling were lubricated with a nickel- containing high - temperature anti - seize compound (NIKAL Pure Nickel Anti-Seize Lubricant, Jet-Lube, Houston, TX).
-
Silver solder problem
Maybe some spatter-shield or high - temperature anti - seize compound would prevent bonding where it is undesired.
-
Grain refinement of arch-melted beryllium-6 wt% copper
The billet and tooling were lubricated with a nickel-containing high - temperature anti - seize compound (N'IKALPure Nickel Anti-Seize Lubricant, Jet-Lube, Houston, TX).
Indicates content that may require registration and/or purchase.