-
Supplier: Sealeze
Description: different brush materials for high temperature environments. Our synthetic brushes for elevated temperature applications have excellent abrasive resistance, flex life, bend recovery and solvent resistance and are designed for sustained working temperatures up to
- Outer Diameter (OD): 0.008 inch
- Length: 96 to 120 inch
- Applications: Dusting / Wiping
- Specific Product Type / Shape: End Brush
-
Supplier: TFC Ltd.
Description: Loctite® Nordbak® 7234 High Temperature Brushable Ceramic Ultra-smooth, ceramic reinforced epoxy that provides a high gloss, low friction coating to protect against turbulence, abrasion and cavitation in hot environments. Also works as top-coat over Nordbak® Wearing Compounds
- Features: Leveling / Filling Compound
-
Supplier: Ellsworth Adhesives
Description: Armite Lubricants High Temperature Anti-Seize Thread Compound meets military specification MIL-PRF-907 Rev F. This anti-seize compound (formerly MIL-A-907) is for use on threads of steel nuts, bolts, studs and other mating surfaces, including superheated steam installations at
- Flash Point: 404.6 F
- Type: Anti-Seize / Thread Compound
- Composition / Chemistry: Specialty / Other
-
-
Supplier: Ellsworth Adhesives
Description: Armite Lubricants LP-250 High Temperature Anti-Seize Compound without Filler Gray is a lead based lubricant. It is a non-volatile hydrocarbon vehicle and does not dry out, even when exposed to the atmosphere. It is ideally used for sealing the fittings on hydraulic, propane, butane,
- Type: Anti-Seize / Thread Compound
-
Supplier: Tanis Incorporated
Description: These pure bristle paint brushes are made with a steel ferrule and a lacquer wood handle. We have six standard brushes in various width, trim length and overall length options. These brushes are ideal for removing metal chips in parts cleaning applications, especially in high
- Width: 1.1875 inch
- Length: 11.5 inch
- Trim Length: 2.75 inch
- Applications: Cleaning / Surface Preparation
-
Supplier: Tanis Incorporated
Description: This round, ferrule end brush is produced with stainless steel fill, long trim and a twisted wire loop handle. We offer two standard brushes with either 9" or 18" overall lengths. These brushes are ideal for removing metal chips in parts cleaning applications, especially in high
- Outer Diameter (OD): 0.875 inch
- Length: 9 inch
- Trim Length: 1.5 inch
- Applications: Cleaning / Surface Preparation
-
Description: NOVA-PLATE 325 is an amine cured, glass & ceramic filled tank lining that utilizes advanced novolac technology. It is engineered to protect cargo and steel tank and vessel interiors from aggressive chemicals stored and processed at high temperatures and high pressures. It
- Wet / Applied Thickness: 0.02 to 0.04 inch
- Cure / Dry Temperature: 50 to 90 F
- Operating / Use Temperature: 50 to 110 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: non-conductive components. h.Reliability and stability: The carbon brush collector ring system needs to maintain reliable performance in various harsh working environments (such as high temperature, humidity, dust, etc.), with high stability and anti-interference ability
- Maximum Voltage: 690 to 2,500 volts
- Maximum Current: 480 to 720 amps
- Operating Temperature: -40 to 176 F
-
Supplier: Bowman International Ltd.
Description: Carbon bearings, brushes, seals and components in various grades can be manufactured for very high temperature and hostile environments, to suit customers different applications.
- Material Grade: Carbon Graphite
- Features: Specialty / Other
-
Supplier: Braun Brush Co.
Description: This brush is designed to withstand very high temperatures. Black Nylon bristles are laced into a plastic block.
- Applications: Cleaning / Surface Preparation, Cleanroom / Heat Tolerant
- Features: Janitorial, Sanitary / Hygienic, Specialty / Other
- Mounting: None / Handheld
- Backing / Base: Plastic
-
Supplier: Sealeze
Description: can be used to dissipate static charges in extreme high-temperature applications. For Food and Pharmaceutical applications, stainless steel filament with stainless steel channel are widely used in these and other FDA-regulated industries. Sealeze metal filament is available in mild
- Outer Diameter (OD): 0.003 to 0.013 inch
- Features: Anti-static, Conductive, Metal, Other, Specialty / Other
- Brush Filament / Fill Material: Brass / Bronze, Metal Wire, Steel
- Specific Product Type / Shape: End Brush
-
Description: Dura-Plate® 8200 offers high temperature and chemical resistant protection against aggressive chemicals and crude oil mixes. This rapid cure lining allows assets to return to service within 24 hours, saving the owner the added expense of additional downtime. Plus, it can be applied
- Wet / Applied Thickness: 0.015 to 0.035 inch
- Cure / Dry Temperature: 50 to 140 F
- Operating / Use Temperature: 50 to 140 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Tanis Incorporated
Description: used in high temperature applications such as cleaning or sealing oven racks and conveyors. They can be used in continuous temperatures up to 500° F.
- Length: 96 inch
- Trim Length: 2 inch
- Applications: Cleaning / Surface Preparation
- Features: Other, Specialty / Other
-
Supplier: Sealeze
Description: Ez-Flex flexible strip brush brings another dimension to your design options. The flexibility of our Ez-Flex strip brush allows it to conform to contours and shapes that typical metal-backed brush cannot address. Constructed entirely without metal parts, these brushes use
- Outer Diameter (OD): 0.006 inch
- Width: 0.22 inch
- Length: 1,200 inch
- Applications: Dusting / Wiping
-
Supplier: Sealeze
Description: A large number of applications can be addressed with Sealeze straight, nylon stock brushes with stock aluminum holders. These brushes use high-quality Nylon 6 filament and have excellent abrasion resistance, flex life, bend recovery, and springiness (often called "flicking"). These brushes
- Outer Diameter (OD): 0.02 to 0.06 inch
- Width: 5.07 inch
- Length: 96 to 120 inch
- Trim Length: 5.5 inch
-
Description: SeaGuard 6100 High Solids Marine Epoxy is a modified high solids epoxy phenalkamine, formulated specifi cally for immersion and atmospheric service in marine and offshore environments. SeaGuard 6100 is a versatile anti-corrosive coating that can be applied at temperatures as low
- Wet / Applied Thickness: 0.0075 to 0.015 inch
- Cure / Dry Temperature: 40 to 120 F
- Operating / Use Temperature: 20 to 120 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Epoxies Etc...
Description: 30-1101 is a high temperature resistant silicone coating resin. Due to its' excellent adhesion to a variety of substrates, this material is an ideal choice as a barrier, protective, or conformal coating. 30-1101 cures to a smooth, high gloss finish. 30-1101 can be thinned, if
- Cure / Dry Temperature: 212 to 302 F
- Operating / Use Temperature: -112 to 572 F
- Resistivity: 1,500,000,000,000,000 ohm-cm
- Dielectric Strength: 20,078,740.157480273 V/m
-
Supplier: Master Bond, Inc.
Description: formulated to cure rapidly at elevated temperatures with a 100 to 30 mix ratio, by weight, to produce high physical strength and chemically resistant products at both ambient and elevated temperatures. Master Bond Polymer System EP45HT can be applied easily by brushing or with a
- Viscosity: 7,000 to 100,000 cP
- Use Temperature: -80 to 500 F
- Tensile Strength (Break): 12,400 psi
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, Military / Government (MIL-SPEC / GG), OEM / Industrial, Photonics / Optoelectronics, Semiconductors / IC Packaging, Tooling / Mold Material
-
Supplier: Matexcel
Description: This product is a conductive carbon paste with graphene as the main conductive agent developed and produced by our company. It is suitable for printing various types of glass, ceramics and other high-temperature insulating materials. The cured film thickness and final resistance are
-
Supplier: Waukesha Bearings
Description: Eliminate steam leaks and the safety hazards associated with high temperatures and toxic gases Reduce condenser capacity and space requirements in new steam turbines Require less axial space than labyrinths Easily installed and field serviceable in a variety of sealing environments
-
Supplier: Weiler Abrasives
Description: Ideal for Food Service Designed for High Temperature Cleaning Wood Block
- Outer Diameter (OD): 0.02 inch
- Shank / Bore Diameter: 3 inch
- Width: 3.15 inch
- Length: 10 inch
-
Supplier: R. S. Hughes Company, Inc.
Description: Some products have limited compatibility and should only be used on select materials. The Loctite High PerformanceN-5000 paste anti-seize lubricant is compatible with steel and titanium. Main ingredient is comprised of nickel. Can be used under the following temperature ranges: -20 F
- Type: Anti-Seize / Thread Compound
-
Supplier: R. S. Hughes Company, Inc.
Description: Some products have limited compatibility and should only be used on select materials. The Loctite High PurityLB 8013 paste anti-seize lubricant is compatible with steel. Can be used under the following temperature ranges: -20 F minimum operating temperature to +2399 F maximum
- Type: Anti-Seize / Thread Compound
-
Supplier: Weiler Abrasives
Description: One threaded and one tapered handle hole For use with 44018 and 44020 handles and braces Ideal for Food Service Designed for High Temperature Cleaning
- Outer Diameter (OD): 0.021 inch
- Shank / Bore Diameter: 3.1 inch
- Width: 3.25 inch
- Length: 12 inch
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: This motor was especially designed for providing motion to aerospace/military products such as servo-actuators, where high reliability and long lifetime are required, as well as durability under harsh environmental condidtions. Peak torque obtained on the axis at nominal voltage of 27 V DC is
- Other DC Voltage: 27 VDC
- Continuous Current: 0.08 amps
- Continuous Torque: 0.176991150442478 In-lbs
- Shaft Size: 0.124803217 inch
-
Supplier: Weiler Abrasives
Description: One threaded and one tapered handle hole For use with 44018 and 44020 handles and braces Ideal for Food Service Designed for High Temperature Cleaning
- Shank / Bore Diameter: 3 inch
- Width: 3.1 inch
- Length: 9 inch
- Trim Length: 2 inch
-
Supplier: FORREST Technical Coatings
Description: Stove Bright® 62M201 Charcoal is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed for
- Coverage: 125.00000000000001 ft²
- Wet / Applied Thickness: 0.0038 to 0.0085 inch
- Cure / Dry Temperature: 70 to 176 F
- Operating / Use Temperature: 600 to 800 F
-
Supplier: PERFORMANCE CONTROLS, INC.®
Description: The DCD Series of four-quadrant and two-quadrant DC motor servo drives utilizes a high performance Digital Signal Processor (DSP), high efficiency MOSFETS, and proprietary control techniques to perform smooth, reliable motor control functions with a high degree of flexibility.
- Continuous Output Current: 400 amps
- Peak Output Current: 700 amps
- Supply Voltage (DC): 24 to 48 volts
- Operating Temperature: 0 to 50 C
-
Supplier: FORREST Technical Coatings
Description: Stove Bright® 62M290 Satin Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed for
- Coverage: 125.00000000000001 ft²
- Wet / Applied Thickness: 0.0038 to 0.0085 inch
- Cure / Dry Temperature: 70 to 176 F
- Operating / Use Temperature: 600 to 800 F
-
Supplier: FORREST Technical Coatings
Description: Stove Bright® 62M830 Goldenfire Brown is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed for
- Coverage: 125.00000000000001 ft²
- Wet / Applied Thickness: 0.0038 to 0.0085 inch
- Cure / Dry Temperature: 70 to 176 F
- Operating / Use Temperature: 600 to 800 F
-
Supplier: FORREST Technical Coatings
Description: Stove Bright® 62M209 Metallic Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed for
- Coverage: 125.00000000000001 ft²
- Wet / Applied Thickness: 0.0038 to 0.0085 inch
- Cure / Dry Temperature: 70 to 176 F
- Operating / Use Temperature: 600 to 800 F
-
Supplier: 3X Motion Technologies Co., Ltd
Description: high load conditions.With low operating noise (55dB), controlled rated current of 5.5A, and an operating temperature range of -20°C to 85°C, this geared motor is well suited for lifting platforms, automation machinery, positioning systems, industrial actuation equipment, and
- Other Output Power: 0.11793939387144815 HP
- Continuous Current: 5.5 amps
- Continuous Torque: 1,769.9115044247785 In-lbs
- Gearbox Ratio: 422 : 1
-
Supplier: Rust-Oleum Corporation
Description: Modified silicone aluminum & colored finishes, high heat exposed surfaces
- Coverage: 370 to 640.0000000000001 ft²
- Wet / Applied Thickness: 0.0025 to 0.006 inch
- Cure / Dry Temperature: 70 to 80 F
- Operating / Use Temperature: 300 to 800 F
-
Description: Pro Industrial High Performance Epoxy is a VOC compliant, 80% volume solids, two-package, epoxy polyamine for use in industrial maintenance environments and high performance architectural applications. Chemical Resistant Abrasion Resistant Low VOC Recommended Usage For use over
- Wet / Applied Thickness: 0.005 to 0.01 inch
- Cure / Dry Temperature: 50 to 100 F
- Operating / Use Temperature: 50 to 110 F
- Substrate: Aluminum, Concrete / Masonry, Steel, Wood
Find Suppliers by Category Top
Featured Products Top
-
labyrinth seals Eliminate steam leaks and the safety hazards associated with high temperatures and toxic gases Reduce condenser capacity and space requirements in new steam turbines Require less axial space than labyrinths Easily installed and field (read more)
Browse Brush Seals Datasheets for Waukesha Bearings -
High Performance Carbon Brush Blocks for Large Hydrogen-Cooled Turbine Generators We supply professional carbon brush blocks and matched brush holder components dedicated to large hydrogen-cooled turbine generators, serving power generation enterprises for equipment (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
and causes the motor to turn. GN Series features include: DC brushed Printed armature Super-flat construction Rare Earth NdFeB magnets for low-temperature operation (to -20°C, -4°F) Custom shaft and housing configurations (read more)
Browse DC Motors Datasheets for Pelonis Technologies, Inc. -
Ingiant HS-1F Series Single-Mode Fiber Optic Rotary Joint The Ingiant HS-1F series fiber optic rotary joint is engineered to meet the rigorous demands of high-speed, high-reliability rotating systems where traditional electrical connectors fail. As a core component for (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
million revolutions ultra-long service life, suitable for 300~1000rpm high-speed operation Adopting precious metal brush contact technology, the product minimizes wear, fundamentally extends service life, and reduces equipment downtime and maintenance costs. Full Non (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. Key Features Advanced 9-phase coreless windings 9-segment commutator Precious metal brushes High-temperature epoxy reinforcement EMC-compliant design with integrated capacitors to reduce interference Special (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Trusted to work reliably in the harshest conditions, the VIPER3 can comfortably operate when faced with dust, liquid, high & low temperatures, and wide variances in humidity, allowing it to integrate seamlessly into vehicles across the rail, marine, haulage, and transport sectors. Equipped with (read more)
Browse Gearmotors Datasheets for parvalux by maxon -
. Why MCH Ceramic Heaters for Hair Straighteners? Hair straighteners place high demands on heating elements in terms of heat-up speed, temperature distribution, installation space, electrical insulation, and stability during repeated heating and cooling cycles. The main advantages of (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
high-performance planetary gearbox, this brushed DC motor delivers rated torque up to 200 Nm and maximum torque up to 300 Nm, ensuring optimal (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
-Resistant) Brushes: Carbon (Long Lifespan) Operating Temperature: 0°C to +50°C Certifications: RoHS, CE (Optional UL/REACH) Lifespan: 1000-2000 Hours (Dependent on (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD.
Conduct Research Top
-
Flat Motor PU1215 Series New Release
and the locked rotor torque can be increased by 25%. Before that a whole set of gears were required to increase the output torque at heavy load and high speed. Now the gear assembly can be simplified. Moreover, the temperature rise is significantly reduced by 40K. It can minimize the market return rate
-
display-controller sensor for boom of excavator
functions such as short circuit, instantaneous high voltage, polarity, swell, and communication abnormal alarm, which is suitable for various harsh industrial environments.Product reliability and stability use industrial grade MCU, three protective PCB board, imported cable, wide temperature metal casing
-
CHEMEON TCP-NP Knowledge Base/FAQ
CHEMEON TCP-NP (hex free) is chemical conversion coating on aluminum alloys with high corrosion protection, excellent adhesion qualities for subsequent paint and powder coat, low cost, quick and easy processing, and all while meeting the stringent requirements of military specifications. It is QPL
-
Five Factors to Consider when Molding PEEK
polymer - and it can. help to reach the full potential of the high-performing polymer. carin-burger Carin Burger, Technical Service Engineer, Research & Development, Victrex, 17 Jan, 2019. injection. #1 Equipment: Standard Injection Molding Machines. #1 involves the equipment you use to mould PEEK