Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Red Valve Company, Inc.
Description: The Redflex® Expansion Joint is used to compensate for pipeline movement and vibration. The construction of a Redflex® joint is very much like a heavy-duty truck tire: layers of high-quality elastomers are reinforced with steel wires and synthetic fabrics. The inner layer
- Maximum Temperature: 400 F
- Mounting Size: 1 to 108 inch
- Type: Rubber / Elastomer Bellows
-
Supplier: DeZURIK, Inc.
Description: Redflex Expansion Joints are used to compensate for pipeline movement and vibration. The construction of a Redflex Expansion Joint is very much like a heavy-duty truck tire - layers of high-quality elastomers are reinforced with steel wires and synthetic fabrics.
-
Supplier: Lydall Performance Materials
Description: designed for use primarily in applications where thermal stability and high temperature protection up to 2300°F (1260°C) are most important, such as high temperature parting plane in refractory linings or as an expansion joint. LyTherm® 550-L Utility Paper
- Overall Thickness: 0.0625 inch
- Overall Width / OD: 12 to 72 inch
- Use Temperature: 2,300 F
- Fabric Strength: 5.291094288 to 7.71617917 lbs/in
-
-
Supplier: Lydall Performance Materials
Description: designed for use primarily in applications where thermal stability and high temperature protection up to 2300°F (1260°C) are most important, such as high temperature parting plane in refractory linings or as an expansion joint. LyTherm® 550-L Utility Paper
- Overall Thickness: 0.125 inch
- Overall Width / OD: 12 to 72 inch
- Use Temperature: 2,300 F
- Fabric Strength: 11.0231131 to 12.786811196 lbs/in
-
Supplier: Henkel Corporation - Industrial
Description: Loctite® Fixmaster® Flexible Joint Sealant is a two-component, urethane-based sealant with high chemical resistance, excellent tensile strength, adheson, flexibility, and elongation. Expansion Joints Expansion joints, or transverse joints, prevent
- Viscosity: 17,000 cP
- Use Temperature: 65 to 400 F
-
Supplier: Wacker Chemical Corp.
Description: maintains elastic properties at continuous temperatures of up to 250 °C short-term resistance up to 275 °C Application sealing of connecting and expansion joints exposed to high temperatures sealing of joints exposed to long-term temperatures of 250
- Use Temperature: -40 to 482 F
- Tensile Strength (Break): 101.5257875500379 psi
- Elongation: 250 %
- Features: Caulk / Grout, Gap Filling Sealant / FIP Gasket, Other
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® 5100 is a one-component, acid-curing, low modulus silicone sealant for sanitary applications. Special features suitable for use in sanitary areas non-sag ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures flexible at low (- 40 °C) and high
- Use Temperature: -40 to 212 F
- Tensile Strength (Break): 101.5257875500379 psi
- Elongation: 250 %
- Industry: Building / Construction, Medical / Food (Sanitary / FDA)
-
Supplier: ASTM International
Description: This specification covers high-temperature and acid-resistant fluorocarbon terpolymer elastomers used in the manufacture of expansion joints for coal-fired utilities and other high-temperature industrial applications in which corrosive flue gases are
-
Supplier: SAE International
Description: free, flux-less and particularly their low temperature processability, which enables the use of heat sensitive components in the design. With all these motivations, a project was launched and completed to assess TLPS adhesives as a unique TIM for high temperature automotive
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: For high pressure and temperature loads, also in special steels and all weldable metals; with or without flanges, movement restrainers are supplied on request.
- Type: Metal Bellows
-
Supplier: LAPP
Description: SILVYN® US is a high-quality brass conduit connector designed to ensure a vibration- and tension-resistant connection for applications with high mechanical stress. The inner sealing is made of TPE to create a durable and high-temperature seal. The SILVYN® US MS-DR brass
- Fitting Type: Coupling, Expansion Joint, Liquid Tight Connector
- Conduit Type: FMC
- Features: Other
-
Supplier: Weiss Technik North America, Inc.
Description: Adjustable door latch LN2 cooling systems optionalRefrigeration System: Water-cooled cascade condenser Copper tubing cooling coils with aluminum fins High temperature slphosed or silver soldered joints Semi-hermetic compressors HFC refrigerants Additional Options Custom Sizes
- Temperature Control: Cooling
- Features: Windows
-
Supplier: DME, Inc.
Description: DME custom designs metal bellows capsules in accordance with the Expansion Joint Manufacturer's Association (EJMA) guidelines. We supply qualified fabricators, pre-engineered metal bellows, flow liners and vanstone stub ends to meet the customer's individual requirements. Single ply
- Inside Diameter: 14 inch
- Outside Diameter: 20 inch
- Spring Rate: 1,314 lbs/in
- Applications: Expansion Joint, Marine, Petrochemical
-
Supplier: Senior Aerospace Metal Bellows
Description: temperatures Applications include: High vacuum seals Leak-free motion feedthroughs Flexible joints Volume compensators, accumulators Pressure and temperature actuators
- Inside Diameter: 0.125 to 16 inch
- Outside Diameter: 0.375 to 18 inch
- Free Length: 0.21 to 1.17 inch
- Spring Rate: 13 to 350 lbs/in
-
Supplier: DME, Inc.
Description: DME custom designs metal bellows capsules in accordance with the Expansion Joint Manufacturer's Association (EJMA) guidelines. We supply qualified fabricators, pre-engineered metal bellows, flow liners and vanstone stub ends to meet the customer's individual requirements. Single ply
- Inside Diameter: 1.5 to 104 inch
- Applications: Expansion Joint, Marine, Petrochemical
- Features: Flange, Other
- Materials: Hastelloy®, Inconel®, Monel®, Stainless Steel
-
Supplier: DME, Inc.
Description: DME custom designs metal bellows capsules in accordance with the Expansion Joint Manufacturer's Association (EJMA) guidelines. We supply qualified fabricators, pre-engineered metal bellows, flow liners and vanstone stub ends to meet the customer's individual requirements. Single ply
- Inside Diameter: 1.5 to 104 inch
- Applications: Expansion Joint, Marine, Petrochemical
- Features: Flange, Other
- Materials: Hastelloy®, Inconel®, Monel®, Stainless Steel
-
Supplier: American Belleville
Description: American Belleville washers hold your bolted joint tight in the face of the most extreme cases of differential thermal expansion/contractionn, bolt creep and vibration that threaten the integrity of the joint. We specialize in high-temperature applications and the
- Inside Diameter: 0.63 inch
- Outside Diameter: 1.125 inch
- Thickness / Working Height: 0.09 inch
- Number Size: 5/8"
-
Supplier: CoorsTek
Description: properties including: Great mechanical strength Excellent wear resistance Low thermal expansion High operating temperatures Electrically insulating
- Material Type: Alumina / Aluminum Oxide
- Shape / Form: Fabricated / Custom Shape
- Features: Other
-
Supplier: Munters DH
Description: temperatures, Thermo-T's integral expansion joints allow the tube/sheet assembly to expand without causing excessive stress. The internal casing is secured to the cold outer casing by means of integral thermal expansion joints. These joints allow the inner
- Temperature Range: 0 to 1,800 F
- Primary Material: Aluminum
- Connection Options: Flange
- Application / Industry: HVAC
-
Supplier: San Jose Delta Associates, Inc.
Description: thermal expansion readily matches most metals and sealing glasses. It is non-wetting, exhibits zero porosity, and unlike ductile materials, won't deform. It is an excellent insulator at high voltages, various frequencies, and high temperatures. When properly baked out, it
- Length: 6 inch
- Width / O.D.: 6 to 12 inch
- Thickness / Wall Thickness: 0.125 to 2 inch
- Max Use Temperature: 1,000 C
-
Supplier: San Jose Delta Associates, Inc.
Description: thermal expansion readily matches most metals and sealing glasses. It is non-wetting, exhibits zero porosity, and unlike ductile materials, won't deform. It is an excellent insulator at high voltages, various frequencies, and high temperatures. When properly baked out, it
- Length: 6 inch
- Width / O.D.: 0.25 to 2 inch
- Max Use Temperature: 1,000 C
- Thermal Conductivity: 1.46 W/m-K
-
Supplier: GAF
Description: Heavy, “trowel-grade” consistency makes this product ideal for flashing details and a variety of roofing and waterproofing repairs, such as moving joints and roof penetrations. Advantages include superior bonding strength and high flexibility to accommodate temperature-related
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Industry: Building / Construction
- Substrate Compatibility: Concrete / Masonry
- Features: Flexible / Dampening, UL Approved
-
Supplier: Matexcel
Description: linings – Furnace door linings and seals – Reusable insulation for steam and gas turbines – High temperature insulation for kiln and furnace – Primary reformer heater insulation – High temperature insulation gaskets – Expansion joint seals – Glass furnace
-
Supplier: Mid-Mountain Materials, Inc.
Description: in a variety widths suitable to your application. FEATURES Very low porosity Chemical resistant Abrasion resistant High-Temperature resistant APPLICATIONS Emission Control Seals Expansion Joints Rotary Kiln Seals Welding Blankets, Curtains and Pads Engine Exhaust
- Applications: Fire Proofing / Thermal Protection
- Material: Glass / Fiberglass
- Features: Thermal Insulation / Fireproofing
-
Supplier: Conductix-Wampfler
Description: 8-Bar allows. Side-Contact Conductor Bars: Come with cover and connector pins installed. Copper and Laminate Bars also come with Joint Keepers. Have expansion sections that are required for every 350 feet (106.7m) for 40, 90, and 110 amp systems, or 250 feet (76.2m) for 250 or 350 amps
- Current Capacity: 40 to 350 amps
- System: Conductor Rail, Transit Rail
- Features: Copper Conductors, High Temperature, Other, Slip Rings
- Crane Electrification: Crane Electrification System
-
Supplier: Mid-Mountain Materials, Inc.
Description: Emission Control Seals Expansion Joints Rotary Kiln Seals Welding Blankets, Curtains and Pads Engine Exhaust Insulation Covers High-temperature resistant seals Abrasion resistant components Die-cut parts
- Accessory: Booth / Curtain, Weld Enclosure / Glovebox
- Features: Specialty / Other
-
Supplier: Mid-Mountain Materials, Inc.
Description: Emission Control Seals Expansion Joints Rotary Kiln Seals Welding Blankets, Curtains and Pads Engine Exhaust Insulation Covers High-temperature resistant seals Abrasion resistant components Die-cut parts
- Accessory: Booth / Curtain, Weld Enclosure / Glovebox
- Features: Specialty / Other
-
Supplier: Mid-Mountain Materials, Inc.
Description: APPLICATIONS » Emission Control Seals » Expansion Joints » Rotary Kiln Seals » Welding Blankets, Curtains and Pads » Engine Exhaust Insulation Covers » High-temperature resistant seals » Abrasion resistant components » Die-cut parts
- Applications: Fire Proofing / Thermal Protection
- Material: Glass / Fiberglass
- Features: Other, Thermal Insulation / Fireproofing
-
Supplier: Demag Cranes & Components
Description: Reliable power transmission by current collector pantographs High electrical safety due to large spacing between conductors and variable center distance for single suspension Expansion joints between all conductor sections absorb differences in length caused by
- Number of Conductors: 6
- Current Capacity: 25 to 40 amps
- Voltage Capacity: 690 volts
- System: Cable Festoon System, Conductor Rail
-
Supplier: Pexco
Description: Pexco’s PTFE Film and PTFE Sheets provide a low-friction, non-stick surface suitable for use in high-temperature and high-dielectric applications. PTFE Film and PTFE Sheets are available in roll form or cut to size sheets and can be supplied etched one-side, etched two-side or
- Overall Thickness: 0.0015 to 0.25 inch
- Overall Width: 72 inch
- Overall Width / O.D.: 72 inch
- Material Type: Dielectric / Electrically Insulating
-
Supplier: San Jose Delta Associates, Inc.
Description: thermal expansion readily matches most metals and sealing glasses. It is non-wetting, exhibits zero porosity, and unlike ductile materials, won't deform. It is an excellent insulator at high voltages, various frequencies, and high temperatures. When properly baked out, it
- Length: 6 inch
- Diameter: 0.188 to 3 inch
- Density: 2.519998409559813 g/cc
- Max Use / Curie Temperature: 1,000 C
-
Supplier: Thermal Ceramics
Description: Superwool® blankets are manufactured to offer excellent performance in high-temperature applications. Superwool blankets offer an alternative to traditional solutions due to its high refractoriness and excellent non-wetting characteristics with molten aluminum. Superwool
- Features: Specialty / Other
-
Supplier: Thermal Ceramics
Description: flexibility for wrapping applications Easily die cut to form complex shapes for high temperature gasketing Thin, flexible high temperature insulation Conforms easily to complex shapes Excellent backup and expansion joint material Extremely low (unifiberized
- Features: Specialty / Other
-
Supplier: ValueTronics International, Inc.
Description: The PXI-1025 is a pxi from National Instruments. Additional Features: Compact Size Rugged Dual-Chassis Structure 10.4 Active Matrix LCD Filtered Forced-Air Cooling 8 Peripheral Slots for 3U PXI Operating Temperature: 0° to 50°C Non-Operating Temperature: -20° to 70°C Operating Shock:
Find Suppliers by Category Top
Featured Products Top
-
Pipe Plug, MF High Expansion, 113 Series Pipe plug for high expansion (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
-to-metal seal in higher-pressure/high-temperature manifold applications. Designed to be both removable and reusable, the plugs feature a unique floating seal that self-aligns to prevent galling. Dual Sealing A.F.O. (Axial Force Only) Plugs incorporate an O-ring for venting. Pressure can be vented out of a side port to remove air from a hydraulic system, or safely release trapped high pressure gas. (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Lee Co. (The) -
High-Performance WR187 Waveguide Rotary Joint for 5.4–5.9GHz High-Power Applications Precision RF PerformanceEngineered for the 5.4–5.9GHz C-band, this rotary joint delivers industry-leading electrical specifications. The (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
wave springs, which are engineered to compensate for thermal expansion and keep assemblies secure throughout varying temperature cycles. Not all wave (read more)
Browse Compression Springs Datasheets for Rotor Clip Company, Inc. -
Master Bond EP13LTE is a one part epoxy system for structural bonding applications that features high temperature resistance, dimensional stability and NASA low outgassing approval. (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
in high-power systems Robust Mechanical Design: Max rotation speed 300 RPM, service life over 100 million rotations, tensile strength ≤12N Wide Temperature Compatibility: Operating temperature -20~+60°C, storage temperature -45~85°C, suitable for (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Product Overview This flange-mounted stainless steel rotary joint is a high-performance industrial rotary connector, engineered for 360° unrestricted rotation between fixed pipelines and rotating equipment. It delivers stable zero-leakage operation under high (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
High-Performance Dual-Channel RF Rotary Joint (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Overview of RF High?Speed Rotary Joint Slip Ring Our high?speed radio frequency rotary joints are precision coaxial microwave components designed for 360° uninterrupted rotating equipment, solving stable high?frequency signal transmission challenges in rotating (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Ingiant HS-1F Series Single-Mode Fiber Optic Rotary Joint The Ingiant HS-1F series fiber optic rotary joint is engineered to meet the rigorous demands of high-speed, high-reliability rotating systems where traditional electrical connectors fail. As a core component for (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Thermal Millboard - 1401-Millboard
1401-Millboard is a high temperature material for use in gasketing, insulation, personal protection, heat and flame barriers, dryers, parting media and expansion joints. It is intended for use in applications with maximum continuous operating temperatures up to 1260oC (2300oF) and it resists
-
Alumina Mo-Mn Metallization Method
The metalized layer is obtained by adding a small amount of MoMn powder and coating it on the surface of the ceramic body with a binder and sintering at high temperatures. So far the most widely-used and effective method for creating a leak-tight, robust joint between ceramic and metal
-
Aerospace Industry Turns to Innovative Fastener Thread to Keep the Mission from Falling Apart
, these are what primarily bind aerospace components together. However, traditional methods of preventing joint loosening such as prevailing torque nuts, deformed threads, nylon rings, and even rivets simply don't measure up in the high shock, load, and vibration of the aerospace environment, especially when
More Information Top
-
A Review of Insulated Concentric Coiled Tubing Installations for Single Well, Steam Assisted Gravity Drainage
As the temperature of the inner string will be higher and temperature profile along each will differ, a system of high temperature expansion joints (two) were developed to relieve resultant stresses(1).
-
Ferrous scrap preheating system: Phase 3, Final report
The hood is connected to the inlet duct of the preheater chamber through a high temperature expansion joint .
-
Feasibility study of heavy oil recovery in the Midcontinent region (Kansas, Missouri, Oklahoma)
Downhole equipment Casing and tubing centralizers, expansion joints high temperature safety joints, permanent thermal packers, retrievable packer etc.) .
-
Comprehensive papers covering several materials groups
Performance of a High Temperature Metallic Expansion Joint in a Circulating Fluidized-Bed Boiler.
-
The Nucla Circulating Fluidized-Bed Demonstration Project: A U.S. DOE post-project assessment
High - temperature expansion joints connect.the cyclone inlets and the loop seals to the combustion chamber.
-
Aging characterization of metals for exhaust systems
The 321 type is suited for applications with temperatures between 440o C and 900o C, such as aircraft collector rings, exhaust manifolds, expansion joints and high temperature chemical process equipment (American Society for Metals, 1986).
-
Advances in Materials Processing X
Key words: Inconel 625 alloy; expansion joint ; high temperature sulfur corrosion; failure analysis .
-
CRUCIBLE 348 PROPRIETARY
Aircraft engine exhaust manifolds; Boiler shells; Collector rings; Expansion joints ; High temperature chemical handling equipment .
-
CRUCIBLE 347 PROPRIETARY
Aircraft engine exhaust manifolds; Boiler shells; Collector rings; Expansion joints ; High temperature chemical handling equipment .
-
CRUCIBLE 321 PROPRIETARY
Aircraft Engine Exhaust Manifolds; Furnace Parts; Collector Rings; Expansion Joints ; High Temperature Chemical Handling Equipment .
Indicates content that may require registration and/or purchase.