-
Supplier: SST Sensing Ltd.
Description: The Screwfit zirconium dioxide oxygen sensors has a threaded probe design making it easy to install. Suitable for combustion control within industrial coal/oil/gas/biomass boilers, continuous emission monitoring systems and controlled atmosphere monitoring. SST’s range of
- Number of Gases Sensed: Single Gas
- Specific Gas Types: Oxygen (O2)
-
Supplier: Process Sensing Technologies USA
Description: The Flange Mount Zirconium Dioxide Oxygen Sensor is designed for easy sealing into a manifold or sampling chamber. Favoured by SST’s aerospace customers and in applications that require high temperature and pressure operation. SST’s range of zirconium dioxide
-
Supplier: Process Sensing Technologies USA
Description: performed in any known gas including fresh air. The Miniature oxygen sensor is just 12mm in diameter making it suitable for applications where space is limited. The sensor offers an option of two response times and a temperature range of -100 to 250°C. The oxygen
-
-
Supplier: Process Sensing Technologies USA
Description: easy single point calibration can be performed in any known gas including fresh air. The Probe zirconium dioxide oxygen sensors offer standard and fast response times from as little as four seconds. Various probe lengths, cable lengths, and a standard and extended temperature
-
Supplier: Process Sensing Technologies USA
Description: The Flange Mount Zirconium Dioxide Oxygen Sensor is designed for easy sealing into a manifold or sampling chamber. Favoured by PST’s aerospace customers and in applications that require high temperature and pressure operation. PST’s range of zirconium dioxide
-
Supplier: SST Sensing Ltd.
Description: The OXY-Flex Oxygen Analyser is suitable for measuring in oxygen closed systems, such as ventilation pipes and boiler exhaust flues. The OXY-Flex Oxygen Analyser is designed to measure the oxygen concentration in air or gas mixtures with temperatures of -100 to
- Electrical Outputs: Analog Current, Analog Voltage
- Instrument Type: Analyzer
- Number of Gases Sensed: Single Gas
- Operating Temperature: 14 to 185 F
-
Supplier: Micro Sensor Co., Ltd.
Description: MCM201 Pressure and Temperature Sensor is a high-stability measuring element with an isolated construction and precise temperature compensation. It’s a combined pressure and temperature sensor, transmitter, and transducer. The sensor for
- Device Category: Sensor
- Pressure Reading: Absolute, Gauge
-
Description: sensor and the planar ceramic heater is used for the planar oxygen sensor.Planar ceramic heater oxygen sensors have the below characteristics:-Qui ck ignition time-Good insulation performance-Strong resistance to high temperature and poisoning-Long
- Material Type: Specialty Ceramic
-
Supplier: West Control Solutions
Description: differential control. The standard KS 92-1 is suitable for oxygen control using heated and unheated O2 sensors. The KS 92-1 is particularly suited to the following applications: Furnaces and ovens Burners and boilers Plastics processing Driers
- Control Signal Output: Switch / Relay Output, Serial / Digital, Network / Fieldbus Output
- Control Technique: Limit / Set Point Control, PID Control
- Controller Inputs: DC Voltage Input, Current Loop (Transmitter) Input
- Form Factor: DIN Rail
-
Supplier: West Control Solutions
Description: differential control. The standard KS 90-1 is suitable for oxygen control using heated and unheated O2 sensors. The KS 90-1 is particularly suited to the following applications: Furnaces and ovens Burners and boilers Plastics processing Driers
- Control Signal Output: Analog Voltage, Current Loop, Switch / Relay Output, Serial / Digital, Network / Fieldbus Output
- Control Technique: Limit / Set Point Control, PID Control
- Controller Inputs: DC Voltage Input, Current Loop (Transmitter) Input
- Form Factor: DIN Rail
-
Supplier: Servoflo Corporation
Description: This new ASIC sensor from Fujikura comes with a calibrated, temperature-compensa ted output in various pressure ranges from 0-25 kPa up to 0-1000 kPa. The most significant advantage of this part is the extremely high accuracy of 1.5% full-scale. Aggressive pricing for volume
- Device Category: Sensor
- Electrical Output: Analog Voltage
- Features: Temperature Compensation
- Media: Gas
-
Supplier: Servoflo Corporation
Description: This new ASIC sensor from Fujikura comes with a calibrated, temperature-compensa ted output in various pressure ranges from 0-25 kPa up to 0-1000 kPa. The most significant advantage of this part is the extremely high accuracy of 1.5% full-scale and the ability for threshold
- Device Category: Sensor
- Features: Temperature Compensation
- Media: Gas
- Pressure Reading: Gauge
-
Supplier: Aremco Products, Inc.
Description: Sets @ RT, good filler, oxygen sensors
- Applications: Ceramics / Glass Manufacturing, Chemical / Materials Processing, Corrosion Protection, Electrical / HV Parts, Refractory / High Temperature Materials, Other
- Coeff. of Thermal Expansion (CTE): 7.38E6 µm/m-C
- Material Type: Silica / Silicate Materials
- Max Use / Curie Temperature: 1316 C
-
Supplier: ASTM International
Description: the permeation system temperature, carrier gas flow rate, oxygen detector temperature, and reference sensor voltage. Combined, these variables limit the minimum recommended range to 2 to 100 mg/L. 1.1.3 The upper measurement range is limited by the maximum oxygen
-
Supplier: ASTM International
Description: permeation system temperature, carrier gas flow rate, oxygen detector temperature, and reference sensor voltage. Combined, these variables limit the minimum recommended range to 2 to 100 mg/L. 1.1.3 The upper measurement range is limited by the maximum oxygen
-
Supplier: ASTM International
Description: permeation system temperature, carrier gas flow rate, oxygen detector temperature, and reference sensor voltage. Combined, these variables limit the minimum recommended range to 2 to 100 mg/L. 1.1.3 The upper measurement range is limited by the maximum oxygen
-
Supplier: CoorsTek
Description: and high-performance sensor components. CERAMIC COMPONENTS FOR ALL KINDS OF SENSORS From ultra-sensitive pressure and temperature sensors to oxygen and chemical sensors, CoorsTek provides high-performance ceramic components for world-class
- Applications: Other
- Coeff. of Thermal Expansion (CTE): 7.2 to 11 µm/m-C
- Compressive / Crushing Strength: 299936 to 420607 psi
- Density: 3.72 to 4.05 g/cc
-
Supplier: CoorsTek
Description: CoorsTek provides components for ultra-sensitive pressure and temperature sensors used in all kinds of vehicle and equipment sensors for fuel, oil, water, and more — performing across challenging environments and temperature ranges. Why Ceramic Sensor Components?
- Applications: Other
- Coeff. of Thermal Expansion (CTE): 7.2 to 11 µm/m-C
- Compressive / Crushing Strength: 299936 to 420607 psi
- Density: 3.72 to 4.05 g/cc
-
Supplier: Saint-Gobain Coating Solutions
Description: furnace parts. The product is also used for coating oxygen sensors to protect against gas erosion & to control permeability. Saint-Gobain Coating Solutions offers Spinel thermal spray powders that yield coatings with excellent thermal shock resistance. These coatings provide
- Chemistry: Inorganic (Ceramic, Conversion, Glaze)
- Features: Heat Resistant / High Temperature
-
Supplier: Saint-Gobain Coating Solutions
Description: molds, ladles, ladle plugs, ladle lips & other furnace parts. The product is also used for coating oxygen sensors to protect against gas erosion with controlled permeability. Saint-Gobain Coating Solutions offers Spinel thermal spray powders that yield coatings with excellent thermal
- Chemistry: Inorganic (Ceramic, Conversion, Glaze)
- Features: Heat Resistant / High Temperature
-
Supplier: Nova Analytical Systems Inc.
Description: interference effects of CO, CO2, and CH4. This ensures that Hydrogen will always read correctly regardless of the background gas composition. A long life electrochemical sensor is used for PPM or % O2 analysis. In most cases, sensors are installed in a temperature controlled box
- Application: Process Gas
- Display: Digital
- Electrical Outputs: Analog Current
- Features: Audible or Visual Alarms, Hazardous Environments, Sampling Pump, Self Calibration
-
Supplier: CoorsTek
Description: and high-performance sensor components. CERAMIC COMPONENTS FOR ALL KINDS OF SENSORS From ultra-sensitive pressure and temperature sensors to oxygen and chemical sensors, CoorsTek provides high-performance ceramic components for world-class
- Applications: Other
- Coeff. of Thermal Expansion (CTE): 10.5 to 11 µm/m-C
- MOR / Flexural Strength: 26107 to 27992 psi
- Material Type: Yttria, Zirconia
-
Supplier: CoorsTek
Description: and high-performance sensor components. CERAMIC COMPONENTS FOR ALL KINDS OF SENSORS From ultra-sensitive pressure and temperature sensors to oxygen and chemical sensors, CoorsTek provides high-performance ceramic components for world-class
- Applications: Other
- Material Type: Alumina-Zirconia
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Instrument with sensors as specified in product title (see Ordering Info below for more details) All PCA®3 models also measure Stack and Air Temperature, Draft, Pressure and Differential Pressure as well as calculate Combustion Efficiency, Excess
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Instrument with sensors as specified in product title (see Ordering Info below for more details) All PCA®3 models also measure Stack and Air Temperature, Draft, Pressure and Differential Pressure as well as calculate Combustion Efficiency, Excess
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Instrument with sensors as specified in product title (see Ordering Info below for more details) All PCA®3 models also measure Stack and Air Temperature, Draft, Pressure and Differential Pressure as well as calculate Combustion Efficiency, Excess
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Instrument with sensors as specified in product title (see Ordering Info below for more details) All PCA®3 models also measure Stack and Air Temperature, Draft, Pressure and Differential Pressure as well as calculate Combustion Efficiency, Excess
-
Supplier: RS Components, Ltd.
Description: . The AWM700 Series provides a combination of time-proven reliability, high accuracy, and precision operating characteristics. This inherent accuracy over life reduces need for recalibration. AWM700 sensor circuitry performs amplification and temperature compensation. The
- Input (Supply) Voltage: 8 to 15 volts
- Operating Temperature: -25 to 85 C
- Sensor Type: Pressure Sensor
-
Supplier: RS Components, Ltd.
Description: The HSC series has been designed to offer the user a highly accurate piezo-resistive silicon pressure sensor. It produces a ratiometric analogue or digital output signal proportional to pressure over the specified full scale pressure span and temperature range. This provides a highly
- Input (Supply) Voltage: 4.75 to 5.25 volts
- Operating Temperature: 85 C
- Package Type / Mounting: Other
- Sensor Type: Pressure Sensor
-
Supplier: RS Components, Ltd.
Description: The HSC series has been designed to offer the user a highly accurate piezo-resistive silicon pressure sensor. It produces a ratiometric analogue or digital output signal proportional to pressure over the specified full scale pressure span and temperature range. This provides a highly
- Input (Supply) Voltage: 5.25 volts
- Package Type / Mounting: Other
- Sensor Type: Pressure Sensor
-
Supplier: RS Components, Ltd.
Description: The HSC series has been designed to offer the user a highly accurate piezo-resistive silicon pressure sensor. It produces a ratiometric analogue or digital output signal proportional to pressure over the specified full scale pressure span and temperature range. This provides a highly
- Input (Supply) Voltage: 5.25 volts
- Package Type / Mounting: Other
- Sensor Type: Pressure Sensor
-
Description: innovative types of heaters in the automotive, medical and semiconductor industries. Application of Alumina Ceramic Heaters Automotive Components Glow Plug Igniter for Cabin Heater Heater for Oxygen Sensor Kerosene and Gas Appliances
- Heater Type: Ceramic Fiber Heater
- Sleeve (Sheath) Material: Other
-
Supplier: Accuratus Corporation
Description: Zirconia is an extremely refractory material. It offers chemical and corrosion inertness to temperatures well above the melting point of alumina. The material has low thermal conductivity. It is electrically conductive above 600°C and is used in oxygen sensor cells and as the
- Material Type: Zirconia, Specialty Ceramic
- Shape / Form: Fabricated / Custom Shape
-
Supplier: BlueSens Gas Sensor GmbH
Description: automatically compensates any fluctuations of pressure and humidity in the system. The readings are therefore extremely accurate even under fluctuating measuring conditions. The BlueInOne Cell gas analyzer is fitted with an IR CO2 sensor, as well as a new electrochemical oxygen
- Specific Gas Types: Carbon Dioxide (CO2)
-
Supplier: Palomar Technologies, Inc
Description: Monitoring thermocouplers Moisture analyzer Oxygen analyzer Plotted profile charts Offline programming Applications Accelerometers Atomic clocks Automotive diodes Automotive sensors CPV solar cell modules
- Application: Brazing / Soldering, Curing, Industrial, Other
- Configuration: Top Loading
- Controller Type: Programmable
- Height: 1067 mm
-
Supplier: Inductotherm Group
Description: Automatic speed sensor controls power proportionate to line speed Recipe storage and retrieval Integrated temperature sensing High wear ceramic tube guides Integrated pumping system Solid state inverters, operating in both medium and high frequencies
- Heater Type: Induction Heater
-
Supplier: CO2Meter.com
Description: Specifications Oxygen Sensor Measurement Range: 0 to 25.0% vol Resolution: 0.1% vol Sensing Method: Fluorescence quenching by oxygen Temperature Range: 14-140°F (-10.0-60.0°C) display Humidity Range: 0 to 99% RH Response
- Application: Personal Exposure Monitoring
- Display: Digital
- Instrument Type: Monitor
- Measurement Type: %Volume
-
Supplier: CO2Meter.com
Description: or large facilities) User configurable to control a CO2 tank and regulator Built-in temperature, humidity, and light sensors Customize your CO2 setpoints for high or low levels Dual mode for greenhouse or mushroom applications
- Features: Controller
- Measurement Type: Trace
- Operating Temperature: -4 to 140 F
-
Supplier: CO2Meter.com
Description: Sensor 20 Percent CO2 Sensor 30 Percent CO2 Sensor 60 Percent CO2 Sensors 100 Percent CO2 Sensors CO Sensors CH4 Sensors Oxygen Sensors VOC Sensors
- Features: Controller
- Measurement Type: Trace
- Operating Temperature: -4 to 140 F
-
Supplier: CO2Meter.com
Description: Sensor 20 Percent CO2 Sensor 30 Percent CO2 Sensor 60 Percent CO2 Sensors 100 Percent CO2 Sensors CO Sensors CH4 Sensors Oxygen Sensors VOC Sensors
- Features: Controller
- Measurement Type: Trace
- Operating Temperature: -4 to 140 F
-
Supplier: Brooks Instrument
Description: For many industrial and semiconductor processes, both performance and cost efficiency are crucial. The GF80 Series metal sealed mass flow controllers and meters deliver both: Engineered using the same fast response sensor and patented 4th generation MultiFlo™ technology as our
- Media: Liquid, Gas / Air
- Number of Control Outputs: 1 outputs
- Number of Inputs: 1 inputs
-
Supplier: Brooks Instrument
Description: For many industrial and semiconductor processes, both performance and cost efficiency are crucial. The GF80 Series metal sealed mass flow controllers and meters deliver both: Engineered using the same fast response sensor and patented 4th generation MultiFlo™ technology as our
- Mass Flow Rate: 8.26E-6 to 0.8259 lbs/min
- Electrical Output: Analog Current, Analog Voltage
- Features: Controller Functions
- Interface Options: Serial / Digital, Network / Fieldbus
Find Suppliers by Category Top
Featured Products Top
-
Industrial Oxygen & Gas Measurement Solutions Keep track of your oxygen and gas levels with our solid-state gas analyzers (read more)
Browse Gas Instruments Datasheets for Panametrics -
plays an important role in the O2 sensor. During heating, zirconia conducts oxygen ions, a characteristic that allows oxygen ions to flow from the high O2 concentration of air to the low O2 concentration on the exhaust side of the ceramic. Innovacera produces ceramic heating (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
The PT5 is designed with high-performance features including: proprietary sensor design; industry leading accuracy; readings in concentration, % saturation, or both; altitude & salinity adjustments; 3 calibration methods – air, water, & 0 ppm DO; dynamic membrane temperature (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
wastewater head space. This results in up to a five time increase in the treatment capacity. Application Oxygen concentration is critical to the treatment process. If the oxygen concentration is too high, it is an indication that the active population of microorganisms have (read more)
Browse Gas Instruments Datasheets for Panametrics -
Inductive High Temperature Proximity Sensors Locon manufactures and sells high temperature sensors for a myriad of machine shapes and sizes. With our sensors, you get more than a quality device; you get peace of mind knowing we back all of our (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Use your Bluetooth®-enabled mobile device with the user-intuitive, Myron L® Ultrapen PTBTX2™ app to measure, store and export water quality data (includes time, date, and location) for Dissolved Oxygen and Temperature! The UltrapenX2™ PTBT5 is designed with high (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Resilient ifm temperature sensors ensure high product quality in the food industry To process the raw milk as gently as possible, temperature sensors are integrated into the (read more)
Browse RTD Temperature Transmitters Datasheets for ifm electronic gmbh -
. • High refresh rate. • Simple emissivity correction. • Continuous temperature readout through PWM (Pulse Width Modulated) output. • 2-wire SMBus compatible interface for reading temperatures and reconfiguring the sensor (read more)
Browse Temperature Sensors Datasheets for Dexter Research Center, Inc. -
employ a "Silver Window™" on the top cover of the accelerometer housing, which provides oxygen access to the crystal at high temperatures while maintaining the unit's hermetic sealing. The Dytran series 3316 weighs between 6 and 13 grams and has a miniature design, making it ideal for use (read more)
Browse Accelerometers Datasheets for Dytran by HBK -
Fargo Controls, Inc. announces two new 120°C (248°F) High Temperature Inductive Proximity Sensors. These new models operate from -25°C up to 120°C (-13° to (read more)
Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc.
More Information Top
-
β‐Gallium Oxide as Oxygen Gas Sensors at a High Temperature
…sensor devices we could achieve a shorter response time and a higher sensitivity at 10001C, which means that b-Ga2O3 deposited by the CSD meth- od can be used without doubt as oxygen sensors at a high tem- perature in industrial applications.
-
Thermodynamic Reassessment of ZrO 2 –CaO System
THE ceramic materials based on ZrO2–CaO system are widely used in many industrial areas, such as high - temperature electrolytes in fuel cells oxygen gas sensors , piezoelectric oscil- lator transducer, heat-resistant linings in furnaces, and protec- tive coatings on alloys.1 Therefore…
-
Chemical sensors in the bioprocess analytics
This amperometrische oxygen measurement is suitable for applications in industrial processes as sensors are very robust and can be sterilized at high temperatures .
-
CO sensing properties of SnO2 –CeO2 mixed oxides
CeO2 is also a good oxygen sensor at high temperatures (700–1000 °C), which makes it suitable as a support for industrial applications [20].
-
Studies on nonisothermal solid state galvanic cells — effect of gradients on EMF
Isothermal solid state galvanic sensors have been extensively used for the determination of chemical potential and concentration of oxygen in industrial melts at high temperatures [1, 2].
-
Simultaneous Measurement of Local Gas Velocity and Oxygen Concentration in Combustion Systems
The results of measurements with the high temperature anemometer (HTA) and the oxygen sensor show that both instruments can withstand the harsh conditions which prevail in combustion chambers of industrial furnaces.
-
X-ray diffraction study of the GdMII CoO3.5 (MII = Mg, Ca, Sr, Ba) cobaltites
INTRODUCTION Recent years have seen a number of emerging industrial applications for electrochemical devices operating at elevated (t > 300°C) and high (t > 1000°С) temperatures : solid electrolyte fuel cells, oxygen sensors , electrolyzers for oxygen generation, oxygen pumps, and others.
-
Physicochemical and Redox Characteristics of Fe Ion‐doped CeO 2 Nanoparticles
…decomposition, photo-catalysis devices, cor- rosion protection, solid oxide fuel cells, humidity/oxygen gas sensor , electrochemical biosensor and as a catalyst in numerous industrial processes.1-10 Their … chemical and physical stability, high oxy- gen mobility at moderate temperature , and high oxygen va…
-
Office of Industrial Technologies Information Resources Catalog 2000
…44 High-Luminosity, Low-NOx Burner, 20 High-Speed Permanent Magnet Motor Testing for the AC Market, 48 High Temperature Micromachined Sensors for Industrial Gas Streams, 39 High - Temperature Superconductors in Underground Communications … Based Controller, 30 Hot Oxygen Injection into the Blast…
-
The structural, electronic, and magnetic properties of SrFeOn (n = 2 and 2.5): a GGA+U study
…ordered structure, screw spin structure, giant magnetoresistance, to high -spin-to- low-spin … they show a fast oxygen transport property observed at moderate tem- peratures , making them appealing for low-cost indus- trial applications such as gas sensors , electrodes for solid oxide…