Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Nutec Bickley, Inc.
Description: design features, such as flexible zoning, balanced input/output cooling, and recuperative arch for ultra high temperature kilns, put Nutec Bickley in the forefront of modern tunnel kiln design. We offer a wide variety of combustion and control schemes that will meet any
- Application: Industrial
-
Description: Saint-Gobain refractory ceramics offer excellent thermal shock resistance and high temperature creep resistance When temperatures allow for the use of advanced silicon carbide components, LO-MASS® kiln furniture systems is the obvious choice for advanced ceramics
- Max Use / Curie Temperature: 1,350 C
- Material Type: Carbide Materials, Silicon Carbide
- Shape / Form: Kiln Furniture / Support
- Features: Other
-
Supplier: Paragon Industries, L.P.
Description: Patented dual spring-assisted lid supports transfer the weight of the lid to a massive hinge assembly on the back of the kiln. This reduces the stress on the kiln wall to give your kiln the long life that Paragon kilns are famous for. The truss and floating lid allow
- Temperature Range: 2,350 F
- Capacity: 11.4 cubic feet
- Application: Industrial
-
-
Supplier: LECO Corporation
Description: For more than 50 years, LECO has provided top-quality ceramic products to industries worldwide, such as technical ceramics, powdered metal (PM), metal injection molders (MIM), and foundry and investment casting. Designed to support sintering operations at temperatures up to 3200°F (1760°C),
- Shape / Form: Block, Fabricated / Custom Shape, Kiln Furniture / Support, Plate / Board (e.g., Fiberboard)
- Features: Specialty Ceramic
-
Supplier: L&L Special Furnace Co., Inc.
Description: to load because it can be loaded from all four sides once the kiln is shuttled out of the way. Normally the kiln is removed from the fired ware at a fairly high temperature for a fast cool down in the slowest part of the cooling curve. This greatly adds to the efficiency
- Temperature Range: 2,200 F
- Capacity: 120 cubic feet
- External: Continuous (Convey, Shuttle)
- Features: Cooling System, Front Panel & Display, Timers
-
Description: Innovacera offers a complete line of kiln furniture, kiln components and accessories, everything from dense to low mass products to meet every application need. Our complete line of kiln components will provide a solution for every rebuild project along with applications
- Features: Alumina / Aluminum Oxide, Specialty Ceramic
- Applications: Ceramics / Glass Manufacturing, Refractory / High Temperature Materials
- Shape / Form: Fabricated / Custom Shape, Kiln Furniture / Support
- Specialty Ceramic Type: Zirconia
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The Pyrometer Kiln thermometer is a low cost, high temperature measurement system for use in a wide range of kiln and furnace applications. 2250°F/1240°C, 1-1/2" Type K
- Analog Input Channels: 1
- Input Type: AC Current, AC Voltage, DC Current, DC Voltage
- Scale Type: Expanded Scale
-
Description: Saint-Gobain High-Performance Refractories Saint-Gobain leads the industry in the design, development and production of the highest performing solutions for extreme operating conditions and high temperature environments. Every product and material is designed to maximize
- Material Type: Carbide Materials, Silicon Carbide
- Shape / Form: Kiln Furniture / Support
-
Supplier: Rath USA Inc.
Description: RATH products made of high-temperature wool are suitable for ultra-light refractory solutions in application fields where temperatures of up to 1650°C must be achieved. Typical applications High temperature insulation wool is an ultra-lightweight insulation
- Max Use / Curie Temperature: 1,000 to 1,650 C
- Material Type: Alumina / Aluminum Oxide
- Features: Specialty / Other
- Applications: Thermal Insulation / Fire Proofing
-
Supplier: SKF/Global
Description: SKF LGHP 2 is a premium quality mineral oil based grease, using a modern Polyurea (di-urea) thickener. It is suitable for electric motors and similar applications. Extremely long life at high temperatures Wide temperature range Excellent corrosion protection High thermal
- Kinematic Viscosity (@ 40°C): 96 cSt
- Operating / Use Temperature: -40 to 302 F
- Applications: Bearings, Compressors / Piston Pumps, Machine / Gears, Process Equipment
- Type / Function: Grease / Gel, Lubricant
-
Supplier: Mirion Technologies
Description: radiation detection and instrumentation. High temperature industrial imaging systems from Mirion have been helping operators and engineers optimize and remotely view kilns, boilers, furnaces and glass tanks for over twenty years. Our systems combine temperature
- Horizontal Resolution: 450 lines
- Operating Temperature: 32 to 140 F
- Imaging Technology: CMOS, Digital
- Monochrome / Color: Color
-
Supplier: BRIM Electronics, Inc.
Description: These small diameter high temperature lead wires allow unique constructions. The basic wire conforms to MIL-W-3861 stranded Nickel plated copper; when shielded, Nickel-plated copper shielding per MIL-N-46026A. Rated for 100 Volts RMS*, for dry locations. Type 1: 800°F High
- Rated Voltage: 100 volts
- Nominal Outer Diameter: 0.063 to 0.081 inch
- Operating Temperature: 1,093.33333333333 C
- North American (AWG): 22 to 18 AWG
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGALUX® HTCM high temperature heater cable is designed for use in very high temperature applications as a single conductor lead wire. It is recommended for use in areas that are exposed to high temperatures but with a minimum of flexing after installation.
- North American (AWG): 10 to 18 AWG
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: 700 C
- Number of Conductors: 1 #
-
Supplier: BRIM Electronics, Inc.
Description: These small diameter high temperature lead wires allow unique constructions. The basic wire conforms to MIL-W-3861 stranded Nickel plated copper; when shielded, Nickel-plated copper shielding per MIL-N-46026A. Rated for 100 Volts RMS*, for dry locations. Type 1: 800°F High
- Nominal Outer Diameter: 0.086 to 0.104 inch
- Operating Temperature: 1,093.33333333333 C
- North American (AWG): 22 to 18 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: BRIM Electronics, Inc.
Description: braid, 27% Nickel plated copper shielded braid, a second PTFE impregnated Fiberglass braided jacket overall. OPER. TEMP.: -320°F up to 2500°F internittently. Oper. Voltage: 600V. Suitable for kilns, ovens, aircraft, heaters, furnaces, missile lead wiring. Std. P-U: 500’,1000’
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.105 to 0.12 inch
- North American (AWG): 22 to 18 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: BRIM Electronics, Inc.
Description: braid, 27% Nickel plated copper shielded braid, a second PTFE impregnated Fiberglass braided jacket overall. OPER. TEMP.: -320°F up to 2500°F internittently. Oper. Voltage: 600V. Suitable for kilns, ovens, aircraft, heaters, furnaces, missile lead wiring. Std. P-U: 500’,1000’
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.177 to 0.192 inch
- North American (AWG): 22 to 18 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Dupont Molykote
Description: Lubricants for antifriction bearings and plastic and rubber parts Phenyl-methyl silicone grease for low to high temperatures USES Molykote® Bearing Greases are used to lubricate ball bearings operating under light to moderate loads. These can be used for: Kiln preheater fans,
- Kinematic Viscosity (@ 40°C): 125 cSt
- Operating / Use Temperature: -40 to 399.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.05 specific gravity
- Industry Applications: Aerospace
-
Supplier: Dupont Molykote
Description: Lubricant for antifriction bearings and plastic and rubber parts Phenyl-methyl silicone grease for low to high temperatures USES Molykote® Bearing Greases are used to lubricate ball bearings operating under light to moderate loads. These can be used for: Kiln preheater fans,
- Kinematic Viscosity (@ 40°C): 125 cSt
- Operating / Use Temperature: -40 to 399.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.05 specific gravity
- Industry Applications: Aerospace
-
Supplier: Lydall Performance Materials
Description: and temperature protection up to 3000°F (1650°C). LyTherm® 3000-L is designed specifically for use in high temperature heat treating, ceramic kilns, and in aerospace insulation composites. LyTherm® 3000-L Alumina Paper contains an organic binder to provide increased
- Overall Thickness: 0.0625 to 0.125 inch
- Overall Width / OD: 12 to 24 inch
- Use Temperature: 3,000 F
- Applications: Aerospace, Electrical Insulation / Dielectric, Fire Proofing / Thermal Protection, Thermal Insulation / Fireproofing
-
Supplier: Techsil Limited
Description: LPS Thermaplex Hi-Temp Bearing Grease reduces the risk of bearing failure and resists carbonization at high temperatures. Product Benefits Extends relubrication periods Excellent vibration resistance Very high dropping point Reduces grease consumption Reduces the need for
-
Supplier: Lydall Performance Materials
Description: designed for use primarily in applications where thermal stability and high temperature protection up to 2300°F (1260°C) are most important, such as high temperature parting plane in refractory linings or as an expansion joint. LyTherm® 550-L Utility Paper contains
- Overall Thickness: 0.0625 inch
- Overall Width / OD: 12 to 72 inch
- Use Temperature: 2,300 F
- Fabric Strength: 5.291094288 to 7.71617917 lbs/in
-
Supplier: Lydall Performance Materials
Description: designed for use primarily in applications where thermal stability and high temperature protection up to 2300°F (1260°C) are most important, such as high temperature parting plane in refractory linings or as an expansion joint. LyTherm® 550-L Utility Paper contains
- Overall Thickness: 0.125 inch
- Overall Width / OD: 12 to 72 inch
- Use Temperature: 2,300 F
- Fabric Strength: 11.0231131 to 12.786811196 lbs/in
-
Supplier: Lydall Performance Materials
Description: LyTherm® 970-L Commercial grade paper is processed from washed, spun, high purity alumina-silica fibers formed into a highly flexible sheet. It is recommended for continuous use at temperatures up to 2300° F (1260° C) in applications where insulating efficiency and high strength
- Overall Thickness: 0.125 inch
- Overall Width / OD: 12 to 72 inch
- Use Temperature: 2,300 F
- Fabric Strength: 11.464037624 to 13.22773572 lbs/in
-
Supplier: Vaisala
Description: For High Temperatures Vaisala HUMICAP® Humidity and Temperature Probe HMP5 is designed for high temperature applications such as baking ovens, pasta dryers, ceramics and industrial drying kilns where measurement performance and chemical tolerance are
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 0.8 %
- Operating Temperature: -40 to 176 F
- Technology: Capacitive
-
Supplier: SKF/Global
Description: SKF LGET 2 is a synthetic fluorinated oil based grease, using a PTFE thickener. It is especially suitable for applications at extremely high temperatures from 200 °C (390 °F) up to 260 °C (500 °F). Long life in aggressive environments such as very reactive areas with a presence of
- Kinematic Viscosity (@ 40°C): 400 cSt
- Operating / Use Temperature: -40 to 500 F
- Industry Applications: Automotive / Transportation, Food Grade / Contact (FDA H1), Machine / Gears
- Features: Bearings, Lubricant
-
Supplier: SKF/North America
Description: SKF LGET 2 is a synthetic fluorinated oil based grease, using a PTFE thickener. It is especially suitable for applications at extremely high temperatures from 200 °C (390 °F) up to 260 °C (500 °F). Long life in aggressive environments such as very reactive areas with a presence of
- Kinematic Viscosity (@ 40°C): 400 cSt
- Operating / Use Temperature: -40 to 500 F
- Industry Applications: Automotive / Transportation, Food Grade / Contact (FDA H1), Machine / Gears
- Features: Bearings, Lubricant
-
Supplier: Twin City Fan & Blower
Description: packaged air handlers, parts washers, penthouses, smoke houses, space heaters, spray booths, and other high temperature applications. The BEPL Plug Fan features a SWSI backward curved, non-overloading, single thickness airfoil type wheel. The unique wheel design offers increased
- Air Flow Rate: 700 to 76,000 SCFM
- Static Pressure: 418.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 49 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: ThermoDyne
Description: Microporous Insulation has begun to find its way into the industrial marketplace where there are considerable gains to be found in its exceptional thermal management abilities. In applications as small as hobby kilns to large operations like aluminum carbon bakes, the presence of a
- Applications: Core Material
- Features & Approvals: Thermal Insulation
-
Supplier: OMEGA Engineering, Inc.
Description: Braided silicone rubber insulated high-temperature lead wires are well suited for use as the exposed leads in appliances and lighting fixtures. HTRG Series wire is also used for range top burners and back panels, steam irons, toasters, broiler ovens, gas dryers, kilns, recessed
- North American (AWG): 10 to 18 AWG
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: 200 C
- Number of Conductors: 1 #
-
Supplier: OMEGA Engineering, Inc.
Description: HTTG high-temperature lead wires are ideal for appliances, consumer and commercial heating and cooling equipment, ovens, kilns, band, strip and cartridge heaters, and similar applications up to 250°C. HTTG has excellent stripping and cutting capabilities, making it ideal for
- North American (AWG): 8 to 22 AWG
- Rated Voltage: 0.3 to 0.6 kilovolts
- Operating Temperature: 250 C
- Number of Conductors: 1 #
-
Description: Ceramic setters, also known as kiln setters, are devices used in the manufacture of powders, ceramic and metal parts within a kiln during the firing process. Typically, they are made of ceramic materials that can endure high temperatures and thermal cycles within the
- Features: Alumina / Aluminum Oxide, Sintered / Fired, Specialty Ceramic
- Applications: Battery / Fuel Cell, Chemical / Materials Processing, Electrical / HV Parts, Refractory / High Temperature Materials
- Specialty Ceramic Type: Boron Nitride
- Shape / Form: Kiln Furniture / Support
-
Supplier: Rust-Oleum Corporation
Description: Interior/exterior two coat system for incinerators, drying kilns, high heat
- Coverage: 545 ft²
- Wet / Applied Thickness: 0.003 to 0.0045 inch
- Cure / Dry Temperature: 70 to 80 F
- Operating / Use Temperature: 500 to 1,200 F
-
Supplier: Filtros Ltd.
Description: For more than 50 years, Filtros Ltd. has manufactured custom designed specialty ceramic refractory. These products are used both as Structural Support and as Kiln Furniture in Sintering/Heat Treating/High Temperature Applications. Our goal is cost effective solutions emphasizing
- Features: Dielectric Ceramic
- Shape / Form: Fabricated / Custom Shape, Kiln Furniture / Support
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic (PAO) based high temperature chain oils. Developed for high temperature chain and bearing applications such as tenter frame ovens, curing ovens, kilns, heated press platens, and wood laminate machinery.
- Type: Fluid / Oil
- Features: Lubricant
- Industry Applications: Machine / Gears
- Composition / Chemistry: PAO / Polyalphaolefin, Synthetic / Semi-synthetic
-
Supplier: L&L Special Furnace Co., Inc.
Description: to load because it can be loaded from all four sides once the kiln is shuttled out of the way. Normally the kiln is removed from the fired ware at a fairly high temperature for a fast cool down in the slowest part of the cooling curve. This greatly adds to the efficiency
- Process Temperature: 1,200 C
- Height: 1,523.9991770404445 mm
- Width / Tube O.D.: 1,219.1993416323555 mm
- Length (Chamber / Tube): 7,315.196049794134 mm
Find Suppliers by Category Top
Featured Products Top
-
configurations meet a variety of industrial applications Ideal for extreme temperatures; measure temperatures as high as 1250° C (2280° F) Install in most industrial area classifications with weatherproof and explosion proof terminal heads (read more)
Browse Thermocouple Temperature Probes Datasheets for United Electric Controls Company -
sensors are used throughout the furnace industry in a variety of processes. Our products include: Standard Thermocouple Assemblies available in types J, K, E, N and T; operating temperatures up to 2300ºF (1260º C) High Temperature Thermocouple Assemblies available in (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
Harper's mesh belt conveyor furnaces and kilns are designed for the continuous processing of parts as well as advanced materials such as granular, powder, or particulate aggregates in high purity and specialty atmosphere environments at (read more)
Browse Furnaces (industrial) Datasheets for Harper International Corporation -
800°F High Temperature Rating - Suitable for aircraft or missile lead wire, heaters, furnaces, ovens and kilns for operations between 500°F to 800°F intermittently. Conductor insulation: a double Fiberglass braid impregnated with Silicone varnish over a stranded Nickel (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
Harper’s patented vertical furnace systems are our latest thermal processing innovation for a wide range of product feedstocks, particularly for materials requiring high temperature solid-solid and solid-gas reactions, such as (read more)
Browse Kilns (industrial) Datasheets for Harper International Corporation -
High Temperature Rating - Suitable as a radiation resistant aircraft or missile lead wire, furnaces, ovens & kilns for operations between 800°F to 1500°F intermittently. Conductor insulation: a double Inorganic braid with a Silicone varnish over a stranded Nickel plated copper conductor (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
BRIM Electronics, Inc. announces the expansion of our high temperature lead wire series to include even higher temperature and higher voltage constructions—BRIM X-HIGHTM lead wires (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
cement kiln, which, slightly tilted on an axis, heats them at an extremely high temperature. As the mixture descends from the higher end of the kiln to the lower, the heat burns off certain materials as gases. The elements left behind then meld together, forming a material known as clinker. The (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
the high-load, high-dust working environment of ports. Metallurgical Industry For metallurgical equipment such as electric arc furnaces and rotary kilns, which require high current transmission in high-temperature, high-dust environments, the slip ring's high (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Like our customers, Harper is perpetually on the cutting edge of our industry. Both academic and industrial organizations trust Harper International for graphene production equipment, including our high temperature (read more)
Browse Furnaces (industrial) Datasheets for Harper International Corporation
Conduct Research Top
-
How to Take Temperature Measurements Inside a Cement Kiln
The inside of a cement kiln is an extremely challenging environment for making any kind of temperature measurement. Kiln rotation, high temperatures, and the movement of the sintering material along the kiln, make thermocouples and other contact-based temperature sensors impractical.
-
DynaGuard Flexible Insulation Used in Rotory Kiln Applications (.pdf)
the kiln. Operating continuously at very high temperatures, these rotary kilns are lined with dense refractory blocks to protect the steel casing (shell) of the kiln from the high heat.
-
Industrial Processing - Liquid Waste Incineration at Hazardous Waste Plants
Hazardous organic chemical wastes are destroyed by high-temperature incineration in a variety of kilns. The high temperature and extended residence time in the kiln ensure full destruction of the material. To meet the regulated disposal requirements, specific temperature and time limits must
-
What are Fiberglass Ropes Used For?
Given these comprehensive mechanical strengths and high degrees of formability, fiberglass ropes are commonly used as high temperature sealants for kilns and ovens, and thermally-resistant industrial packing.
More Information Top
-
Offsite commercial disposal of oil and gas exploration and production waste :availability, options, and cost.
Facility takes nonhazardous waste oils, hydrocarbons, and other organic contaminants and uses them either as an alternate fuel source or processes them in ultra- high temperature kilns .
-
THE FIRING OF REFRACTORY PRODUCTS IN FRANCE
In thls case it is the most important since these kilns comein the classof high temperature kilns .
-
The Chemical Formulary, Volume 9
(1) High Temperature Kilns for .
-
Federal Register > Monday, July 16, 2007 > [72 FR 38864] National Emission Standards for Hazardous Air Pollutants for Area Sources: Acrylic and Modacrylic Fibe...
To perform the internal inspection, it is necessary to shut down the process (the high temperature kilns ) and allow the system to cool down.
-
http://dspace.mit.edu/bitstream/handle/1721.1/45796/318912065-MIT.pdf?sequence=2
Other, higher temperature kilns use firebrick in their construction, which can be made using clays that mature at a higher temperature than the temperature to which the pencil leads will be fired.
-
State of the art: alumina ceramics for energy applications
The high temperature kilns required to produce technical alumina ceramics, therefore, utilize gaseous fuels.
-
A soft matter in construction – Statistical physics approach to formation and mechanics of C–S–H gels in cement
Moreover, the CO2 associated to cement production, mainly due to burning limestone and various minerals in high temperature kilns , amounts to 5–8% of the global human CO2 production, because of the huge volume used.
-
Portuguese tin-glazed earthenware from the 17th century. Part 1: pigments and glazes characterization.
These findings point to the use of higher temperature kilns in the second case.
-
Delamination in Wood, Wood Products and Wood-Based Composites
Fig. 10.2 High temperature kilns for drying softwood (courtesy of Windsor Kilns Pty. Ltd .
-
Sustainable bioenergy production strategies for rural India
The major activities requiring energy can be categorized as: & Heating at low (heating bath water), medium (cooking) and high temperature ( kilns ) & Lighting: domestic, street and community facilities & Stationary power: water pumping, flour milling and agro processing.
Indicates content that may require registration and/or purchase.