Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: These liquid level switches are sealed with potting compound. The only path for liquid to the electrical switch would be through the wires. If the wires are terminated in an appropriate manner (eg. NEMA-6 connectors), the level switch will meet or exceed a NEMA-6 rating, making
- Maximum Operating Pressure: 1,000 psi
- Switch Type: Electromechanical Switch
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Whitman Controls, LLC
Description: The Whitman Controls L10 Series Vertical Mount Brass Buna Temperature-Level Switches are highly versatile, providing the end-user the ability to control both temperature and liquid level within an application. These switches can be used to set off
- Maximum Operating Pressure: 160 psi
- Material Temperature Range: -40 to 230 F
- Liquid specific gravity: 0.75 (Specific Gravity #)
- Liquid Specific Gravity: 0.75 (Specific Gravity #)
-
Supplier: Locon Sensor Systems, Inc.
Description: High-temperature tolerant capacitives are especially suitable for applications where the sensor head is exposed to extreme temperatures, or comes directly into contact with hot materials. These sensors are used as level detectors for liquids and bulk goods, or choose the
- Material Temperature Range: -22 to 257 F
- Maximum Current: 100 amps
- Maximum DC Voltage: 24 volts
- Features: Analog Current, Analog Meter or Indicator, Sensor-Only
-
-
Supplier: Alfa Laval Inc.
Description: withstand process temperatures between -20 and +140°C. Because these 3-A certified level switches can withstand high temperatures, they are well suited for use in Cleaning-in-Place (CIP) and Sterilization-in-Place (SIP) processes. Fast, accurate readings
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 580 psi
- Material Temperature Range: -40 to 185 F
- Maximum Current: 0.05 amps
-
Supplier: VEGA Americas, Inc.
Description: Application area For bulk solids at high temperatures up to +400° C, Sensor length up to 32 m The VEGACAP 67 point level sensor can be used universally for bulk solids. The probe is designed for high temperature applications. Your benefit High flexibility
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Dry Material (Bulk Solids and Powders)
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
-
Supplier: Radwell International
Description: LIQUID LEVEL SWITCH, 1000 PSI, 1/8 INCH NPT, 316 SS, 50 VA SPST, MALE, VERTICAL MOUNT, HIGH TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Sierra Instruments, Inc.
Description: designed for heavy industrial environments, including high temperature and high pressure. Flow and level detection is accomplished by using a high-resolution thermal differential technique. The sensor consists of a pair of matched Resistance Temperature
- Measuring Range: 0.5 to 120 inch
- Maximum Operating Pressure: 3,000 psi
- Material Temperature Range: -100 to 850 F
- Maximum AC Voltage: 220 volts
-
Supplier: FineTek
Description: The SD Series optical level switch uses the principle of light reflection in a prism to sense the absence or presence of a liquid at the point where the sensor is installed in a tank, pipeline or other type of container. SDX Optical Level Switch, Lquid Level Switch SD series is
- Media Type: Liquid
- Meter Technology Type: Optical
- Features: Point Level / Multi-Point Levels, Sensor-Only
-
Supplier: Fluid Components Intl. (FCI)
Description: The FLT93M insertion type FlexSwitch for multipoint level monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure. FCI
- Number of Switch Points: 1 to 2 (#)
- Maximum Operating Pressure: 3,500 psi
- Material Temperature Range: -100 to 500 F
- Maximum Current: 6 amps
-
Supplier: VEGA Americas, Inc.
Description: detects reliably with millimetre accuracy the limit level. The instrument can be used in vessels and steam generators as empty or full detector. The VEGASWING 66 offers maximum reliability and security in a wide process temperature and process pressure range. Your benefit Precise and
- Media Type: Liquid
- Features: Point Level / Multi-Point Levels, Sensor-Only, Vibrating / Tuning Fork
- Switch Type: Solid-State Switch
-
Supplier: FineTek
Description: constants which affects their energy sstorage capability. When the switch comes into contact with the medium, it can detect a change in the surroundings and this actuates the switch accordingly. Materials with high conductivity or high dielectric constants such as water tend to have
- Meter Technology Type: Capacitive / RF Admittance
- Features: Point Level / Multi-Point Levels, Sensor-Only
-
Supplier: Gems Sensors & Controls
Description: All Stainless Steel FDA Compliant for Contact with Food High Temperatures and Pressures Rugged construction suitable for most corrosive liquids, and for high temperatures and pressures. All-stainless steel material of construction complies with FDA food contact
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 275 psi
- Material Temperature Range: -40 to 300 F
- Switch Type: Electromechanical Switch
-
Supplier: FineTek
Description: The FA/FB Series is a cable float level switch product line constructed from a variety of chemical resistant materials. These are durable, low-cost, simple and easy-to-use float level switches equipped with either a microswitch, reed switch or mercury switch output. FAB Cable
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
- Features: Point Level / Multi-Point Levels, Sensor-Only
-
Supplier: Process Sensing Technologies USA
Description: The LLHP high performance level switches offer larger mounting threads and robust stainless steel housings that can survive in aggressive environments. The microcontroller based sensor is solid state, incorporating an infra-red LED and phototransistor which are optically coupled
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: ABB Measurement & Analytics
Description: ABB's LS Series Mechanical Level Switches are the most rugged and durable liquid point-level detection products in the industrial marketplace today. ABB innovations such as the one-step switch point adjust and the hermetically sealed/dual compartment switching mechanism have
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 4,500 psi
- Material Temperature Range: 1,000 F
- Maximum AC Voltage: 440 volts
-
Supplier: FineTek
Description: customized to your application 。Simple installation and high reliability 。Cost-effective design 。High temperature and explosionproof units available 。Marine grade approval USE 。High, low and intermediate float level switch applications for tanks and other vessels
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
- Features: Point Level / Multi-Point Levels, Sensor-Only, Top Mount
-
Supplier: CIRCOR Energy
Description: directly to a valve. CIRCOR Energy’s liquid level switches are a mechanical float actuated design, either pneumatic or electric used for a high or low level alarm. Both configurations are available in either carbon steel or stainless steel, and have a maximum
- Maximum Operating Pressure: 2,000 psi
- Material Temperature Range: -20 to 400 F
- Media Type: Liquid
- Features: Point Level / Multi-Point Levels, Sensor-Only, Side Mount
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Maximum Temperature 480°F Maximum Pressure 360 PSIG High Capacity 10 Amp Switch All Wetted Parts of 316 SS All Metal Design Ideal for Harsh Environments The NGS series is hands down one of the toughest level switches on the market. The float and all other
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 360 psi
- Material Temperature Range: 480 F
- Maximum Current: 10 amps
-
Supplier: Barksdale Control Products
Description: Barksdale's Series UNS 2000 Level Switches offer a level control solution that is fully customizable to the exact needs of your application. This series of Level Switches can be configured with up to six floats, each with its own individual switch point. A variety
- Number of Switch Points: 1 to 6 (#)
- Material Temperature Range: 14 to 221 F
- Maximum Current: 3 amps
- Maximum AC Voltage: 250 volts
-
Description: 1. Description LS level switch is consisting of a magnetic float, unit stem with magnetic reed switch, the magnetic float moves with liquid level to actuate a hermetically sealed magnetic switch within the unit stem. The level switches usually used for high or low
- Maximum Operating Pressure: 261.066310842955 psi
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 200 volts
- Liquid Specific Gravity: 0.55 (Specific Gravity #)
-
Supplier: Siemens Process Instrumentation
Description: The capacitive level switches of the Pointek CLS series ensure excellent measurement performance, even under the harsh conditions of high-pressure and high-temperature applications. Pointek CLS300 - The capacitance level switch for harsh, demanding
- Measuring Range: 9.8 to 984 inch
- Maximum Operating Pressure: 511 psi
- Material Temperature Range: -40 to 752 F
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: Whitman Controls, LLC
Description: The Whitman Controls L40 / L45 Series High Performance Vertical Mount Stainless Steel Liquid Level Switches have both a stainless steel stem and float affording the user high performance and versatility. These levels differ from their L40 / L45 cousin in that they
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: -40 to 300 F
- Media Type: Liquid
- Features: Point Level / Multi-Point Levels, Sensor-Only
-
Supplier: Gems Sensors & Controls
Description: Temperatures to 212°F HTS Version - 1/2" Long UL Approved Slightly larger than the ELS-1100, the "HT" or High Temperature version is made from high performance Isoplast plastic. While maintaining broad chemical compatibility, these units also handle fluid
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: -40 to 212 F
- Maximum DC Voltage: 12 volts
-
Supplier: Process Sensing Technologies USA
Description: Optomax industrial glass range of liquid level switches which are often single point can operate in high pressure, high temperature, aggressive environments due to their stainless steel and glass construction while offering industrial supply voltages and outputs
- Maximum Operating Pressure: 8,700 psi
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Unique Single Probe Design Resists Fouling Can Be Top or Side Mounted Maximum Temperature to 320°F Maximum Pressure to 360 PSIG Contact Parts - All 1.4571 SS The NVI series vibrating level switch is an excellent choice for monitoring the level of powdered,
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 360 psi
- Material Temperature Range: 320 F
- Maximum Current: 8 amps
-
Supplier: Siemens Process Instrumentation
Description: for long service life Friction clutch design prevents impact damage Rotation failure monitoring Ideal for extreme conditions including high temperature and buildup Rotatable enclosure for ease of installation Download Catalog Specifications
- Measuring Range: 3.93701 to 393.701 inch
- Maximum Operating Pressure: 145 psi
- Material Temperature Range: -13 to 1,112 F
- Features: Built in alarm indicator, Point Level / Multi-Point Levels
-
Supplier: Danfoss A/S
Description: RT 280A and 281A are primarily used as liquid level alarms and safety switches to prevent too high a liquid level in liquid separators. Secondarily, RT 280A and 281A can be used as liquid level regulators where a liquid level differential of up to 40 mm is
- Measuring Range: 1.574804 inch
- Maximum Operating Pressure: 319.08294 psi
- Material Temperature Range: -58 to 158 F
- Maximum Current: 10 amps
-
Description: High temperature resistant level capacitive sensor CE53S series; Multiple size detection head options; Widely used in high temperature environment target detection, such as dispensing equipment; Non-flush(Contact use), 8mm adjustable sensing distance;
- Operating Distance: 0.3149608 inch
- Operating Temperature: 32 to 140 F
- Sensor Technology: Capacitive Proximity Sensor
- Power Requirements: DC Powered
-
Supplier: OMEGA Engineering, Inc.
Description: Constructed entirely of 316SS, the LV-40 Single Station Level Switch is specifically designed to withstand the effects of a wide range of chemicals. The unit has a maximum operating temperature of 300F and can be used to meet many level control applications, including medical
- Maximum Operating Pressure: 750 psi
- Switch Type: Electromechanical Switch
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Madison Company
Description: incorporate Madison's temperature sensors, offering the combination of both point level indication and temperature measurement within the same level switch design. This can eliminate costs for multiple mountings during assembly, while providing dual-condition monitoring.
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 100 psi
- Material Temperature Range: 221 F
- Liquid specific gravity: 0.6 (Specific Gravity #)
-
Supplier: Clark Solutions
Description: Normally open or normally closed switch operation is easily defined by the mounting position of the switch. When normally open the float lowers with the fluid level and, conversely, when the float is mounted to rise with the fluid level, it is in a normally closed configuration.
- Maximum Operating Pressure: 300 psi
- Material Temperature Range: 300 F
- Maximum Current: 1 amps
- Maximum AC Voltage: 240 volts
-
Supplier: Intellisense Microelectronics Ltd.
Description: The LLS.DTM12 series optical liquid level switch is a low cost single point level sensor designed for semitransparent, clear, and low viscosity liquids. The sensor is available in Trogamid or Polysulfone. The Polysulfone version with high chemical resistance is suitable for most
- Features: Bottom Mount, Point Level / Multi-Point Levels, Sensor-Only, Side Mount
- Media Type: Liquid
- Meter Technology Type: Optical
-
Supplier: Exsenco, LLC
Description: SANTEST's Linear Inductance-L Transducer L2DT is a sensor of which inductance changes with displacement of the copper sleeve covering a sensor probe. 10kHz sine wave excites the solenoid coil of the L2DT sensor. It generates the short ring effect as a copper sleeve covers a sensor probe. The
- Measurement Range: 3.93701 to 19.68505 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: 32 to 302 F
- Features: Analog, Incremental, Magnetostrictive
-
Supplier: FPI Sensors International
Description: FPI Sensors custom level switches are available in a variety of materials, lengths and mounting options making it an ideal choice for many industries and applications. FPI’s custom liquid level sensor is engineered using the best components and manufacturing techniques to insure
- Number of Switch Points: 1 (#)
- Measuring Range: 1 to 235 inch
- Maximum Current: 3 amps
- Liquid specific gravity: 0.93 (Specific Gravity #)
-
Supplier: FPI Sensors International
Description: FPI Sensors custom level switches are available in a variety of materials, lengths and mounting options making it an ideal choice for many industries and applications. FPI’s custom liquid level sensor is engineered using the best components and manufacturing techniques to insure
- Number of Switch Points: 3 (#)
- Measuring Range: 1 to 235 inch
- Maximum Current: 3 amps
- Liquid specific gravity: 0.93 (Specific Gravity #)
Find Suppliers by Category Top
Featured Products Top
-
Extended Rotary Why might you need a custom rotary? When do extensions and custom fittings come into play? To extend a roof mounted rotary down into a bin for high level detection There’s corrosive (read more)
Browse Level Switches Datasheets for BinMaster, Inc. -
CO2 Switch HBSC2 is a level switch for detecting liquid CO2 in refrigeration systems. Typically, it is installed in/on the receiver, but it is also suited for installation in other locations where a level indication is needed. The sensor's measurement principle (read more)
Browse Level Controllers Datasheets for Parker Sporlan Division -
Our level sensors & switches feature a variety of technologies, materials, and configurations to deliver efficient level detection for standard and custom applications, all while ensuring high performance and safety. Explore our level (read more)
Browse Level Sensors Datasheets for Sensata Technologies -
The Hazardous Area Approved Liquid Level Switch is designed to provide reliable liquid level detection in environments where explosive or hazardous conditions may be present. Built to meet relevant hazardous area certifications and safety standards, this switch (read more)
Browse Liquid Level Switches Datasheets for SST Sensing Ltd. -
system. High Temperature Oil Switch HBSO-SSR-1/xx-x/HT is a high temperature level switch for detecting common lubricating oils in refrigeration systems. The level switch is used for all oil types (PAO, PEO, mineral oil and PAG oil). (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division -
for your custom quote. Climatics Testing E-Labs, Inc provides a wide variety of environmental exposure testing services with the ability to simulate and control climatic conditions including high and low temperatures and temperature (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
to eliminate multiple seal points. • Unique, top-loaded capsule packing allows reliable switching • Tested to use with oxygen Typical Applications • Component Testing • Calibration Systems • Laboratory Pressure Control (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
High-Quality NKK Keylock Switches NKK's high-quality keylock switches set the industry standard. Offered in ranges from high to low security, NKK’s keylock switches (read more)
Browse Keylock Switches Datasheets for Powell Electronics, Inc. -
NKK's high-quality keylock switches set the industry standard. Offered in ranges from high to low security, NKK’s keylock switches will fit your application needs. Antistatic, process sealed options available with PC models specially designed to permit automated wave soldering and (read more)
Browse Keylock Switches Datasheets for NKK Switches -
RTP Electro-Optic Q-Switches utilize advanced RTP crystal technology to deliver reliable, high-speed laser pulse control across a broad wavelength range. As an isomorph of KTP, RTP offers a large electro-optic coefficient, high optical damage threshold, low (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc.
Conduct Research Top
-
Guidelines for Mounting Pressure Transmitters and Switches When Process Temperature Exceeds Published Limits
Guidelines for Mounting Pressure. Transmitters and Switches When Process. Temperature Exceeds Published Limits. Extend Pressure Measurement into High Temperature Applications. GUIDELINES FOR MOUNTING PRESSURE TRANSMITTERS AND SWITCHES. 2 GUIDELINES FOR MOUNTING PRESSURE TRANSMITTERS AND SWITCHES
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
. running at the right temperature? Does the friction. horsepower or bearing loss align with what was expected. for this compressor at this temperature and for this. application? This level of testing gives OEM manufacturers. the confidence to stand behind their oil, because they fully. understand how
-
Traditional solenoid valves are simple to install but may not be the right solution for long term reliability or high flow applications
Replacing a solenoid valve with a DynaMatic electric ball valve...Why and how?. Solenoid valves are typically easy to install and are used in applications utilizing pressure, flow, temperature and level switches. They can also be controlled by PLC units that only output a single control signal
-
Cooling a Turbine Building During a Heatwave
switched back on. It was a classic catch-22. To bring the inside temperatures down to a level that safety managers would be happy with, the project team called our cooling specialists.
-
TECH TIPS on Implementing the IIOT via IO-Link
, ultrasonic, pressure, temperature, flow, linear position, rotary, HF RFID, and inclination sensors. The structure. of IO-Link means that properly configured sensors can act as switches, transmit data, or both. For example, capacitive proximity sensors detect the presence of liquids and solids
-
Low Global Warming Potential Refrigerants A New Option for Environmental Test Chambers That Helps Combat Climate Change
to the ozone layer, but it. has been discovered that some of the new compounds (including refrigerants) that replaced older ODS. over the past few decades have been contributing to the earth's rising temperatures. This is because. they have high GWP values. GWP illustrates how much energy (heat
More Information Top
-
BENCH-SCALE DEMONSTRATION OF HOT-GAS DESULFURIZATION TECHNOLOGY
The electric furnaces used to heat the reactor and preheater vessels have independent control systems which are equipped with high level temperature switches that cut power to all zones if the set point is exceeded.
-
Design Engineer's Guide
A low oil level and high temperature switch in the reservoir can be used to shut the system down if the oil level in the reservoir falls below a usable level or if the oil temperature rises to a unsafe temperature.
Indicates content that may require registration and/or purchase.