Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Alliance Sensors Group
Description: Linear Position Sensors Specifically Designed and Engineered for Applications in Power Generating Steam Turbine Control Systems The Alliance Sensors Group PGSD Series linear sensors are the first LVDT-based valve position sensors designed and
- Sensor Technology: LVDT Linear Position Sensor
-
Description: For high pressure, low temperature, and high temperature applications > For applications requiring high accuracy, high reliability, and structural integrity. > Operating temperatures from -320°F to +1000°F (+1200°F short term). > Displacement systems
- Measurement Range: 0 to 0.2 inch
- Operating Temperature: -320 to 1,000 F
- Body Shape: Cylindrical
- Sensor Technology: Inductive Linear Position Sensor/Switch
-
Supplier: TE Connectivity
Description: Body Features Linear Position Sensor - LVDT/LVIT Form Factor : Cylindrical Spring Loaded : Spring Loaded Electrical Characteristics Electrical Connections : Shielded Cable Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 3 Housing Features Housing
- Measurement Range: 0.04 inch
- Linearity: 0.2 ±% Full Scale
- Operating Temperature: 41 to 140 F
- Body Shape: Cylindrical
-
-
Supplier: ifm efector inc.
Description: For use in high temperatures up to 150 °C For use in the steel or glass industry Sensor and evaluation unit in one housing Robust stainless steel housing for use in harsh industrial environments 5 m silicone cable for termination outside high temperature
- Measurement Range: 0.1181103 inch
- Operating Temperature: 32 to 302 F
- Body Shape: Cylindrical, Threaded Barrel
- Features: DC Powered
-
Supplier: BEI Duncan Electronics
Description: For high temperature and high pressure environments (28,000 psi 550 F)
- Measurement Range: 6 inch
- Operating Temperature: -40 to 482 F
- Features: Conductive Plastic
- Body Shape: Cylindrical
-
Supplier: Micro-Epsilon Group
Description: Capacitive CSE/HT sensors are characterized by a particularly wide temperature range of up to +800 °C. The integrated high-temperature sensor cable compensates for interference from electric and magnetic fields. In combination with the high
- Measurement Range: 0.393701 inch
- Operating Temperature: -58 to 1,472 F
- Sensor Technology: Capacitive Linear Position Sensor
- Body Shape: Cylindrical
-
Supplier: ifm efector inc.
Description: For use in plastics machines and crystallizers Easy adjustment to the empty and full state via pushbutton Level detection of granulates up to 250 °C LED display to check operation, switching status and function Resistant to electrostatic discharge From May 1st 2025, products produced in EU and
- Operating Temperature: 5 to 446 F
- Sensor Technology: Capacitive Linear Position Sensor
- Body Shape: Cylindrical, Threaded Barrel
- Features: DC Powered
-
Supplier: Win Source Electronics
Description: Linear, Rotary Rotation Angle - Electrical, Mechanical: 180° (±90°) Linear Range: 0 to 8.00mm (0 to 0.31") Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Supply Voltage - Operating: 1 V to 25 V Is this a common-used part?:
-
Supplier: Win Source Electronics
Description: Linear, Rotary Family Name: HMC1501 Rotation Angle - Electrical, Mechanical: 90° (±45°) Linear Range: 0 to 8.00mm (0 to 0.31") Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Supply Voltage - Operating: 1 V to 25 V Alternative
-
Supplier: PMC Engineering LLC
Description: KP94P Series of Linear position sensors have a 0.37 in. diameter aluminum body and a stainless steel shaft with Pop-Joints at each end. Designed to withstand the demanding environment using a proven conductive plastic track technology and multi fingered contacts the
- Measurement Range: 0.5 to 7 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -40 to 300 F
- Features: Conductive Plastic
-
Supplier: Win Source Electronics
Description: Electrical, Mechanical: 0° ~ 360° Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The TMR2905 linear sensor utilizes a unique push-pull Wheatstone bridge composed of four unshielded TMR sensor elements. The unique bridge design provides a high sensitivity differential output that is linearly proportional to a magnetic field applied parallel
- Features: DC Powered
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Win Source Electronics
Description: Manufacturer: ams Win Source Part Number: 911736-AS5050A-BQFM Operating Temperature Range: -40°C ~ 85°C Features: Hall Effect Sensor Rotary Position External Magnet, Not Included SMD (SMT) Tab Package: 16-VQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name:
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Allied Electronics, Inc.
Description: The MLT Series are small diameter linear position transducers rugged enough to withstand the hostile factory environment. The MLT provides useable output at high vibration levels for long periods. Features: Dual Wiper Design Internal Spring-Loaded Ball Joint Absolute Continuous
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The AMR2501 linear sensor utilizes a push-pull Wheatstone bridge composed of four highly sensitive AMR sensor elements. The Wheatstone bridge effectively compensates the sensor’s temperature drift to achieve outstanding temperature stability with
- Features: DC Powered
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: PMC Engineering LLC
Description: The KP13C Compact Series of linear position sensors have a 0.51 in. diameter aluminum body and a stainless steel shaft. Designed to withstand the demanding environment using a proven conductive plastic track technology and multi fingered contacts the sensors offer
- Measurement Range: 1 to 6 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -40 to 300 F
- Features: Conductive Plastic
-
Supplier: PMC Engineering LLC
Description: The KP13S Standard Series of linear position sensors have a 0.51 in. diameter aluminum body and a stainless steel shaft. Designed to withstand the demanding environment using a proven conductive plastic track technology and multi fingered contacts the sensors offer
- Measurement Range: 1 to 8 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -40 to 300 F
- Features: Conductive Plastic
-
Linear Position Sensors - High Frequency Response Programmable TMR Linear Magnetic Sensor -- TMR2652Supplier: MultiDimension Technology Co., Ltd.
Description: output range in linear range, 2. Excellent sensitivity consistency, 3. Minimal zero drift, 4. Low temperature coefficient of sensitivity, 5. Low temperature coefficient of offset. This improvement greatly enhances the convenience of design and use of TMR linear
- Features: DC Powered
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
Linear Position Sensors - Standard Heavy Duty Linear Position Sensor for Motorsports -- KP19S SeriesSupplier: PMC Engineering LLC
Description: The KP19S Standard Series of linear position sensors have a 0.75 in. diameter aluminum body and a stainless steel shaft. Designed to withstand the demanding environment using a proven conductive plastic track technology and multi fingered contacts the sensors offer
- Measurement Range: 1 to 18 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -40 to 300 F
- Features: Conductive Plastic
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The TMR8501 is a compact and high-precision linear magnetic sensor, featuring low noise and fast response. This sensor is encased in a module-level package measuring 29mm × 18.5mm × 8.6mm. It boasts a measurement range of ±500 μT and supports either single or
- Linearity: 0.05 ±% Full Scale
- Features: DC Powered
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Micro-Epsilon Group
Description: The capaNCDT 6200 is a modular measuring system designed for high-precision measurements. It consists of a controller and the corresponding demodulator for the sensor. The modular design allows up to four measurement channels to be combined and flexibly adapted to different measurement
- Linearity: 0.05 ±% Full Scale
- Operating Temperature: 50 to 140 F
- Sensor Technology: Capacitive Linear Position Sensor
- Output: Current, Voltage
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4997E linear Hall sensor for highly accurate rotation and position detection The Infineon linear Hall IC TLE4997has been designed specifically to meet the demands of highly accurate rotation and position detection, as well as for current measurement
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: XENSIV(TM) - TLE4998S8 Linear Hall sensor for linear and angular position sensing The linear Hall IC TLE4998S8 has been designed specifically to meet the requirements of highly accurate angle and position detection. The sensor provides a digital SENT
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
- Packing Method: Tape Reel
-
Supplier: Exsenco, LLC
Description: SANTEST's GMR2/GMRC-200 series is a high-resolution robust linear encoder of which structure is simplified and can enjoy heat-resistant 120°C. Succeeding to GMR sensor principle of operation, sleeve diameter has now widened Φ18mm and offering more robust structure. Detecting
- Operating Temperature: -4 to 149 F
- Resolution: 0.00625 mm
- Features: Digital, Incremental, Magnetostrictive
- Sensor Technology: Linear Encoder
-
Supplier: Infineon Technologies AG
Description: XENSIV(TM) - TLE4998P8 Linear Hall sensor with digital temperature and stress compensation The linear Hall IC TLE4998P8(D) has been designed specifically to meet the requirements of highly accurate angle and position detection. The sensor provides a digital
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: vibration Potential Applications Linear and angular position sensing in automotive applications such as pedal position, suspension control, throttle position, headlight levelling, and steering torque sensing Sensing of high current for battery management, motor
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Banner Engineering Corp.
Description: response time, or 300 mm to 3 m with a selectable 135 ms or 318 ms response time Delivers high-accuracy performance with built-in temperature compensation across a wide range of ambient temperatures Simplifies setup with push-button and remote TEACH-mode programming
- Measurement Range: 3.93701 to 118.1103 inch
- Linearity: 0.25 ±% Full Scale
- Operating Temperature: -40 to 158 F
- Output: Current, Voltage
-
Supplier: Littelfuse, Inc.
Description: A high temperature flange mount reed sensor 28.57mm x 19.05mm x 6.35mm (1.125" x 0.750" x 0.259") with a choice of normally open, normally open high-voltage, normally closed or changeover contacts. Its case design enables screw or adhesive mounting. Rated for operation up
- Current Rating: 0.18 amps
- AC Voltage Rating: 120 volts
- DC Voltage Rating: 175 volts
- Power Rating: 5 watts
-
Supplier: BEI Sensors
Description: Hall Effect technology, one the latest additions to BEI Duncan Electronics' product line, addresses customer requirements for high performance, non-contacting rotary sensor solutions. Our non-contacting design features a standard operational life of 35 million cycles. These devices
- Maximum Angular Measurement: 15 to 360 degrees
- Operating Temperature: -22 to 185 F
- Technology: Hall Effect Sensor
- Classification: Sensor / Transducer
-
Supplier: Trans-Tek, Inc.
Description: The Series 230 3/8” AC LVDTs offer precision linear displacement measurements for applications with strokes from 0.01 to 2.0 inches. The transducers have been designed with an extremely low temperature coefficient, and non-linearity of less than ± 0.25% F.S. The small size of these
- Measurement Range: 0.1 inch
- Linearity: 0.25 ±% Full Scale
- Operating Temperature: -67 to 400 F
- Features: Current Balance AC-AC
-
Description: Ambient temperature: -10…+50℃ > Housing material: Housing:Aluminum;Lens cover:PMMA;Display panel: PC > Complete circuit protection: Short circuit,reverse polarity,overload protection > Protection degree: IP67 > Anti-ambient light: Incandescent light:<3,000lux > The sensors are equipped
- Measurement Range: 1.181103 to 3.3464585 inch
- Operating Temperature: 14 to 122 F
- Output: Current
- Sensor Technology: Optical Triangulation Position Sensor
-
Description: Ambient temperature: -10…+50℃ > Housing material: Housing:Aluminum;Lens cover:PMMA;Display panel: PC > Complete circuit protection: Short circuit,reverse polarity,overload protection > Protection degree: IP67 > Anti-ambient light: Incandescent light:<3,000lux > The sensors are equipped
- Measurement Range: 1.181103 to 3.3464585 inch
- Operating Temperature: 14 to 122 F
- Output: Current
- Sensor Technology: Optical Triangulation Position Sensor
-
Description: Ambient temperature: -10…+50℃ > Housing material: Housing:Aluminum;Lens cover:PMMA;Display panel: PC > Complete circuit protection: Short circuit,reverse polarity,overload protection > Protection degree: IP67 > Anti-ambient light: Incandescent light:<3,000lux > The sensors are equipped
- Measurement Range: 1.181103 to 3.3464585 inch
- Operating Temperature: 14 to 122 F
- Output: Current
- Sensor Technology: Optical Triangulation Position Sensor
Find Suppliers by Category Top
Featured Products Top
-
The capacitive sensor system capaNCDT 6228 consists of the capacitive high temperature sensors capaNCDT CSE/HT and the capaNCDT 6228 controller. The sensor system is designed for high temperature applications up to +800 °C. It is used, among other things, to measure the thickness of glowing (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group -
ruggedness, reliability under harsh conditions, high signal quality and good temperature stability. The electromagnetic sensors of the induSENSOR series are based on the well-proven inductive and eddy current principle. They are used successfully both in single and high volume OEM applications (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Micro-Epsilon Group -
adjusting the body shape and size for mounting modify the sensor material (outgasing, food grade etc.) cable arrangements and miniaturizing cryogenic or high temperature environment integrated electronic and sensor for OEM design (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group -
a resolution of up to 0.03 nm and a linearity from 0.1 µm, another unique feature is the high flexibility, which makes it possible to combine controllers, sensors and cables. These capacitive sensors are also extremely temperature-stable and can be used in harsh industrial (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group -
resistant that it can also be used for drag chain applications. The sensor delivers precise results even in harsh industrial environments and achieves high temperature stability. It is also resistant to both shock and vibration. The controller is housed in a rugged stainless steel housing that (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Micro-Epsilon Group -
temperature, and greatly improve the working stability and service life of the equipment. In terms of core detection performance, the sampling frame rate of the CF6000 sensor has achieved a leap-forward improvement (read more)
Browse Linear Position Sensors Datasheets for Hypersen Technologies Co., Ltd. -
, Novotechnik’s US operations are headquartered in Southborough, Massachusetts. Contelec and Novotechnik are divisions of the Siedle Group. The company develops and produces a wide variety of rotary, and linear position sensors using contacting and non-contacting technologies for a wide range (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Autonics introduces the LPD Series inductive linear positioning sensors, designed for accurate detection of metal object movement across 14 mm and 103 mm ranges. Using a coreless method, these sensors offer improved precision and durability while reducing damage risk from surface impact. Compact (read more)
Browse Electromechanical Relays Datasheets for New Yorker Electronics Co., Inc. -
. The housing contains both an eddy current sensor and a capacitive displacement sensor. These enable non-contact, one-sided, and high-precision thickness measurement of electrode coatings on metal substrates. The sensor system detects the layer thickness on chrome-coated steel rollers that (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group -
and development. The globally unique product range also covers extreme temperature ranges from -270 to +800 °C and offers suitable sensors for both standard and special applications. New sensors for extreme environments With the new CSH/SE series, Micro (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group
Conduct Research Top
-
High Resolution Sensors
sensors. They make a highly linear, ultra precise, temperature compensated position sensor when appropriately integrated into a flexure guided nanopositioning stage. Mad City Labs PicoQ (R) sensors have numerous advantages over traditional capacitance sensors.
-
Eddy Current Displacement Sensors
displacement measuring system with miniaturized sensors. Resolution and repeatability in the nanometer range are. possible. The eddy current measuring technique measures against all electrically conductive materials (non ferrous and ferrous type metals) with high linearity and temperature stability.
-
TECH TIPS on Implementing the IIOT via IO-Link
, ultrasonic, pressure, temperature, flow, linear position, rotary, HF RFID, and inclination sensors. The structure. of IO-Link means that properly configured sensors can act as switches, transmit data, or both. For example, capacitive proximity sensors detect the presence of liquids and solids
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
driving force, causing an undesirable temperature rise. 2. The bend resistance of the cables is not constant. The result is stick-slip plus randomly distributed effects that make high precision positioning more complicated. 3. Moving cables generate particles and tend to outgas which is undesirable
More Information Top
-
MacroSensors Introduces ULULC Listed And ATEX Approved Position Sensors For Worldwide Operation In Offshore Drilling Markets
With the ability to separate LVDT electronics from the LVDT coils, these highly robust AC-operated LVDT Linear Position Sensors can withstand high temperatures and high vibrations, making them ideal for monitoring offshore drill clutch actuator positioning and plunger lift controls.
-
Fiber optic and laser sensors IX; Proceedings of the Meeting, Boston, MA, Sept. 3-5, 1991
Topics addressed include fiber-optic magnetic field sensors based on the Faraday effect in new materials, diaphragm size and sensitivity for fiber-optic pressure sensors, a microbend pressure sensor for high - temperature environments, and linear position sensing by light exchange between two…
-
Macro Sensors Linear Position Sensors Offer Shortened Body Length, Environmental Resistance Ideal For Hydraulic Applications
Hermetically sealed, these ¾ inch (19 mm) diameter, AC-operated linear position sensors can survive and thrive in high temperatures of 200 degrees C and withstand high shocks and vibration.
-
Entertainment Computing - ICEC 2006
Compared to the other techniques, LVDT-type linear position sensor with high accu- racy operates linearly with an extremely low temperature coefficient.
-
Motion Control :: NASA Tech Briefs
As the coil assembly of the sensor is vented to equalize pressure inside and outside the LVDT linear position sensor , units can withstand a combination of high pressure and temperatures , shock, and vibration.
-
Motion Control :: NASA Tech Briefs
As the coil assembly of the sensor is vented to equalize pressure inside and outside the LVDT linear position sensor , units can withstand a combination of high pressure and temperatures , shock, and vibration.
-
Motion Control :: NASA Tech Briefs
As the coil assembly of the sensor is vented to equalize pressure inside and outside the LVDT linear position sensor , units can withstand a combination of high pressure and temperatures , shock, and vibration.
-
Motion Control :: NASA Tech Briefs
As the coil assembly of the sensor is vented to equalize pressure inside and outside the LVDT linear position sensor , units can withstand a combination of high pressure and temperatures , shock, and vibration.
-
Motion Control :: NASA Tech Briefs
As the coil assembly of the sensor is vented to equalize pressure inside and outside the LVDT linear position sensor , units can withstand a combination of high pressure and temperatures , shock, and vibration.
-
Features :: NASA Tech Briefs
As the coil assembly of the sensor is vented to equalize pressure inside and outside the LVDT linear position sensor , units can withstand a combination of high pressure and temperatures , shock, and vibration.
Indicates content that may require registration and/or purchase.