-
Supplier: GAO Tek, Inc.
Description: This battery-powered rack temperature RFID tag can be used with most standard fixed and mobile readers. It monitors temperature sensitive assets in IT racks with an accuracy of 1.2 °C to enable easy mapping of data center temperature profiles and air flow
-
Supplier: ifm efector inc.
Description: High temperature resistance and high protection rating Suitable for use on metal materials From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
- Frequency: 866,000,000 to 928,000,000 Hz
- Memory: 512 bits
- Operating Temperature: -40 to 85 C
-
Description: RFT-100 is a low-frequency RFID landmark label (RFID tag), complying with the ISO11785 communication protocol. Its reading distance is more than 10cm, the working frequency is 125KHz and it is easy to install. The RFID tag features PPS packaging material, a solid
- Frequency: 125,000 Hz
- Detection Range: 8 to 10 cm
- Operating Temperature: -20 to 70 C
-
-
Supplier: GAO Tek, Inc.
Description: This passive Ultra High Frequency (UHF) RFID tag is specially designed to work under harsh environments and can withstand shock and vibration and prolonged exposure to extreme weather and temperature changes. With an outstanding read distance, the ultra high
-
Supplier: GAO Tek, Inc.
Description: This passive low frequency RFID tag is ideal for laundry applications, supply chain management, inventory control, asset tracking, and process control. The RFID laundry tag meets the extreme demands of rotary ironing and other requirements in terms of heat, pressure and
-
Supplier: GAO Tek, Inc.
Description: This mini metal RFID tag performs attractive data-transmission on metals, wood and plastic. It is widely used for any application where small form factor is required and high temperatures (up to 200 ℃) or chemical resistance (hydrochloric acid, sulfuric acid, alkali,
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 932034-RI-TRP-R9UR Operating Temperature Range: -25°C ~ 85°C Features: RFID Tag Read Only - Memory 134.2kHz ISO 11784, ISO 11785 Encapsulated Part Status: Obsolete Family Name: RI-TRP Categories: RF/IF and RFID ECCN:
- Operating Temperature: -25 to 85 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 891658-RF-HDT-DVBB-N2 Series: Encapsulated Plus Operating Temperature Range: -25°C ~ 90°C Features: RFID Tag Read/Write 2kb (User) Memory 13.56MHz ISO 15693, ISO 18000-3 Encapsulated Package: Bulk Family Name: RF-HDT
- Operating Temperature: -25 to 90 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Win Source Part Number: 927626-MN63Y3212N1 Operating Temperature Range: -25°C ~ 85°C Features: RFID Tag Read/Write 4kb (User) Memory 13.56MHz ISO 14443 Encapsulated Package: Tray Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99
- Operating Temperature: -25 to 85 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Win Source Part Number: 927627-MN63Y3212N5 Operating Temperature Range: -20°C ~ 80°C Features: RFID Tag Read/Write 4kb (User) Memory 13.56MHz ISO 14443 Encapsulated Package: Tray Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99
- Operating Temperature: -20 to 80 C
-
Supplier: RFID, Inc.
Description: Model HF-1772-HT 22mm High Temperature Tag
- Frequency: 13,560,000 Hz
- Operating Temperature: 125 C
- Technology: Passive
-
Supplier: CAS DataLoggers
Description: The RT0005 RFID Temperature Data Logger by CAEN RFID is a low cost, semi-passive UHF Logger tag that allows to monitor temperature sensitive products like perishable foods and pharmaceuticals, during transportation and storage. The high resolution sensor,
- Sensed Temperature Range: -4 to 158 F
- # of Inputs / Channels: 1 #
- Features: Battery Powered, Datalogger
- Display: None - No Display
-
Supplier: Coilcraft, Inc.
Description: Our 4308RV Series High Temperature RFID transponder coils are designed for RFID applications at 125kHz. Their low profile and extended length allow longer read ranges and provide higher Q. For RFID applications at 125kHz Low profile and extended length allow longer
- Operating Temperature: -40 to 125 C
-
Supplier: ifm efector inc.
Description: For the reliable identification of ID tags on workpiece carriers and products RFID HF read/write head for long ranges Large operating temperature range and high protection rating for the requirements of harsh industrial environments Learn more View other products in this
- Primary Frequency Range: 13.56 MHz
- Operating Temperature: 140 F
- Applications: RFID
-
Supplier: Radwell International
Description: A9790, UHF TAG, TRANSPONDER W / UNLIMITED READS, HIGH TEMPERATURE, 76 BYTES (EEPROM) 902 - 928 MHZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Coilcraft, Inc.
Description: Our 4312RV Series of RFID transponder coils is made of a rugged design and is approved for tire pressure monitoring (TPMS) systems. For RFID applications at 125kHz Designed to withstand the harshest mechanical shock and high temperatures Developed for tire pressure
- Operating Temperature: -40 to 125 C
-
Description: A systematic treatment of the design and fabrication of chipless RFID sensors This book presents various sensing techniques incorporated into chipless RFID systems. The book is divided into five main sections: Introduction to Chipless RFID Sensors; RFID Sensor Design;
-
RFID Tags - 5315TC Series RFID Transponder Coils for Harsh Environments -- 5315TC-404 5315TC-404XGLDSupplier: Coilcraft, Inc.
Description: Our 5315TC Series of RFID transponder coils was developed for tire pressure monitoring systems and designed to handle harsh mechanical environments. For RFID applications at 125kHz Designed to withstand harsh mechanical shock and high temperatures; developed for tire
- Operating Temperature: -40 to 125 C
-
Supplier: Pepperl+Fuchs SE
Description: Code support for visual high-temperature identification system
-
Supplier: Printronix, Inc.
Description: print, apply and verify 100% readable tags, at speeds in excess of 100 labels per minute - with print resolution up to 300dpi. The patented tag management system provides users with a reliable, cost-effective method of applying good tags - while collecting defective tags
- Printing Width: 104.13994376443036 mm
- Printing Rate: 203.1999999999999 to 253.99999999999986 mm/sec
- Resolution: 203 to 300 dpi
- Maximum Media Width: 114.29993827803334 mm
-
Supplier: Advantage Label & Packaging, Inc.
Description: bakery and coffee industry FDA Title 21 Part 101 Compliant labels and labeling solutions Direct food contact labels Fabric & Apparel Tags & Labels Labels for high-speed automatic appliers As a leader in the labeling industry we have a wide variety of printing capabilities. At Advantage
- Specialty Applications: Aircraft / Aerospace, Automotive Labels, Dials and Gauges, Electronics / Board Labeling, High Temperature Labels, Medical Labels, Outdoor / Harsh Environment, Security and Identification
- Supplier Capability: Bar Code Labels / Matrix Code Labels, Certification Labels / Regulatory Labels, Embossed Labels / Seals, Flexible Labels / Nameplates, Laser Printable Labels, Overlays / Panel Overlays, Product Logos / Decals, RFID Labels / RFID Tags, Reusable Container / Peel-off Labeling, Serial Number Plates,
- Additional Capabilities: Die Cut / Punch-out, Digital Imaging, Graphic Design, Just-In-Time (JIT) Delivery, Kitting, Label Rolls
- Materials: Foil / Film, Metal, Paper, Plastic
-
Supplier: Transcat, Inc.
Description: Product Highlights ATEX/IECEx Certified for Zone 1, 2, 21, 22 & M2 explosive areas No waiting for hot work permits with intrinsically safe design Perform safe electrical inspection with RFID compatability to CorDEX Intelligent IR Windows Find the smallest defects with the high
-
Supplier: Argent International, Inc.
Description: Flexographic printing refers to web-based printing processes using a flexographic printing plate. While simple one or two color printing of part information is most common, our specialty cut products are available in up to six. Four color processing is also available.
- Specialty Applications: Aircraft / Aerospace, Automotive Labels, Dials and Gauges, Electronics / Board Labeling, High Temperature Labels, Medical Labels, Outdoor / Harsh Environment, Security and Identification
- Supplier Capability: Bar Code Labels / Matrix Code Labels, Certification Labels / Regulatory Labels, Decorative Tape, Flexible Labels / Nameplates, Instrument Panels / Control Panels, Laser Printable Labels, Product Logos / Decals, RFID Labels / RFID Tags, Serial Number Plates, Shipping Labels / Packaging Labels, Tags,
- Additional Capabilities: Die Cut / Punch-out, Just-In-Time (JIT) Delivery, Kitting, Label Rolls
- Materials: Foam, Foil / Film, Paper, Plastic, Rubber
-
Supplier: ChemArt Company
Description: ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM applications
- Specialty Applications: Aircraft / Aerospace, Automotive Labels, Dials and Gauges, Electronics / Board Labeling, High Temperature Labels, Medical Labels, Outdoor / Harsh Environment, Security and Identification
- Supplier Capability: Bar Code Labels / Matrix Code Labels, Cast Plaques / Cast Letters, Certification Labels / Regulatory Labels, Decorative Tape, Embossed Labels / Seals, Engraved Nameplates, Flexible Labels / Nameplates, Instrument Panels / Control Panels, Laser Printable Labels, Membrane Switch / Keypad Overlays,
- Additional Capabilities: Digital Imaging, Graphic Design, Just-In-Time (JIT) Delivery, Screen Printing
- Materials: Foil / Film, Metal, Paper, Plastic
-
Supplier: SAE International
Description: rechargeable battery. It is wireless and the data stored will be transferred to the base station by using the RFID communication protocols through an RFID reader. It will record temperature, relative humidity, pressure, strain, vibration and acoustic emissions whenever the
-
Supplier: Cellotape, Inc.
Description: No Description Provided
- Specialty Applications: Aircraft / Aerospace, Automotive Labels, Electronics / Board Labeling, High Temperature Labels, Medical Labels, Outdoor / Harsh Environment, Security and Identification, Thermoforming Inserts
- Supplier Capability: Bar Code Labels / Matrix Code Labels, Certification Labels / Regulatory Labels, Decorative Tape, Embossed Labels / Seals, Flexible Labels / Nameplates, Instrument Panels / Control Panels, Laser Printable Labels, Membrane Switch / Keypad Overlays, Overlays / Panel Overlays, Product Logos / Decals,
- Additional Capabilities: Die Cut / Punch-out, Digital Imaging, Graphic Design, Just-In-Time (JIT) Delivery, Kitting, Label Rolls, Screen Printing
- Materials: Foam, Foil / Film, Paper, Plastic, Rubber
-
Supplier: Ampco Manufacturers Inc.
Description: No Description Provided
- Specialty Applications: Aircraft / Aerospace, Automotive Labels, Dials and Gauges, Electronics / Board Labeling, High Temperature Labels, Medical Labels, Outdoor / Harsh Environment, Security and Identification
- Supplier Capability: Bar Code Labels / Matrix Code Labels, Certification Labels / Regulatory Labels, Decorative Tape, Embossed Labels / Seals, Engraved Nameplates, Flexible Labels / Nameplates, Instrument Panels / Control Panels, Laser Printable Labels, Membrane Switch / Keypad Overlays, Overlays / Panel Overlays,
- Features: Canada Only, North America
- Additional Capabilities: Die Cut / Punch-out, Digital Imaging, Graphic Design, Just-In-Time (JIT) Delivery, Kitting, Label Rolls, Screen Printing
-
Supplier: MPI Label Systems
Description: MPI is an industry leader when it comes to custom labels and full color labels. We have a wide range of labels and printing processes. This enables us to design your specific requirements including a variety of shapes, sizes, and materials. Our materials include paper, clear film, color film, foil,
- Specialty Applications: Aircraft / Aerospace, Automotive Labels, Dials and Gauges, Electronics / Board Labeling, High Temperature Labels, Medical Labels, Outdoor / Harsh Environment, Security and Identification, Thermoforming Inserts
- Supplier Capability: Bar Code Labels / Matrix Code Labels, Certification Labels / Regulatory Labels, Embossed Labels / Seals, Flexible Labels / Nameplates, Instrument Panels / Control Panels, Laser Printable Labels, Product Logos / Decals, RFID Labels / RFID Tags, Reusable Container / Peel-off Labeling, Serial Number
- Additional Capabilities: Die Cut / Punch-out, Digital Imaging, Graphic Design, Just-In-Time (JIT) Delivery, Kitting, Label Rolls, Screen Printing
- Materials: Foil / Film, Paper, Plastic
-
Supplier: Ms. Carita, Inc.
Description: From conception or idea to a Product Identification Component, we are ready to assist you with design, prototype and production services for all of your label or nameplate requirements. Whether it be 100 screen printed nameplates to millions of flexographic labels printed up to 7 colors, we do it
- Specialty Applications: Aircraft / Aerospace, Automotive Labels, Dials and Gauges, Electronics / Board Labeling, High Temperature Labels, Medical Labels, Outdoor / Harsh Environment, Security and Identification, Thermoforming Inserts
- Supplier Capability: Bar Code Labels / Matrix Code Labels, Certification Labels / Regulatory Labels, Embossed Labels / Seals, Engraved Nameplates, Flexible Labels / Nameplates, Instrument Panels / Control Panels, Laser Printable Labels, Membrane Switch / Keypad Overlays, Overlays / Panel Overlays, Product Logos /
- Additional Capabilities: Die Cut / Punch-out, Digital Imaging, Graphic Design, Just-In-Time (JIT) Delivery, Kitting, Label Rolls, Screen Printing
- Materials: Foam, Foil / Film, Metal, Paper, Plastic, Rubber
-
Supplier: Cymbet Corporation
Description: solder reflow temperatures and can be processed in high volume manufacturing lines similar to conventional semiconductor devices. There are no harmful gases, liquids or special handling procedures, in contrast to traditional rechargeable batteries. The CBC012 is based on a patented,
- Voltage: 3.8 volts
- Capacity, Amp Hours (AH): 0.000012 ampere-hr
- Operating Temperature: -4 to 158 F
- Features: Other, Rechargeable (Secondary) Batteries
-
Supplier: Rehrig Pacific Company
Description: standard or optional non-heavy metal (NHM) or FDA approved colors Material: Optional anti-oxidant packages for dates Decoration: Hot-stamp branded logos Tracking: Bar code labels or RFID tags
- Container Type: Bin
- Application: Shipping
Find Suppliers by Category Top
Featured Products Top
-
The RSS36 is designed for application in safety circuits monitoring the position of hinged, sliding or removable guards using a specifically coded, passive RFID tag in the actuator. Radio-frequency identification (RFID) is a technology that uses radio waves to provide a wireless data (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
Germany. From body shop to delivery, all models carry a personal ID with them: an RFID data carrier (“tag”) from SICK. It contains the identification number of the vehicle and allows a contactless data exchange of vehicle data (read more)
Browse RFID Readers Datasheets for SICK -
/closed signaling. For more advanced indication the AZM300 is also available with serial diagnostics. The AZM300 housing is made of ECOLAB approved materials and is sealed to IP69K standards – a viable solution for use in hygienic or outdoor environments where high temperature and high pressure wash (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
and tagging. Polyonics HIGHdegree thermal transfer printed polyimide and aluminum bar code label materials include unique, non-yellowing polymer or silicone print surfaces along with aggressive, high temp acrylic or ultra-high temperature silicone pressure sensitive (read more)
Browse Label Materials Datasheets for Polyonics -
High-Performance Multi-Protocol UHF RFID Reader IC for Industrial Applications The ST25RU3993-BQFT from STMicroelectronics is a compact, QFN48 (7 × 7 mm) packaged UHF RFID (read more)
Browse RFID Chips Datasheets for Win Source Electronics -
Proven High Temperature Label and Tag Materials for Metal Manufacturing Factories and FoundriesPolyonics® HIGHdegree™ high temperature hot metal label and tag materials - powerful solutions that address track and trace challenges in a range of metal (read more)
Browse Industrial Tapes Datasheets for Polyonics -
Designed for applications requiring high signal integrity and minimal interference High Efficiency: >60% power-added efficiency at maximum output (5 V supply (read more)
Browse RF Amplifiers Datasheets for Win Source Electronics -
impact. Suitable to be used as a remote controller, wireless network device, IOT sensor, GPS, RFID tag, and so on. Available in 3 different compartment types : CR2032x1, AAAx2, and no battery compartment type. Battery contacts are included with the (read more)
Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Rated, making it suitable for high temperature, high pressure washdown applications in the food & beverage, pharmaceuticals, and medical industries. Universal Mounting plates The AZM40 is designed to be mounted on standard 40mm profiles with no overhang. For (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
's IT network or interface with PLC networks and other control systems. Remote AGV call & dispatch can be provided via cart sensors, local call devices and cart RFID tags. The DC-20L is also available with Savant Automation's revolutionary iQ-CANTM system controls. i (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc.
More Information Top
-
Clustering patents using non-exhaustive overlaps
High temperature RFID tag JP 2008-186398 .
-
Pps Exporters, Pps Selling Leads (Page 5)
Sell RFID high temperature assistant tag .
-
http://dspace.mit.edu/bitstream/handle/1721.1/28551/57402486-MIT.pdf?sequence=2
Since the leakage from floating gates is very small and does not noticeably worsen at high temperatures , RFID tags using floating gate rectifiers can be safely used across the global supply chain, even with large variations in environmental temperature.
-
Chipless wireless sensor node
The novel chipless wireless sensor node proto-type is planar and printable, has zero power consumption and can withstand higher temperatures than chipped RFID tags since there are no silicon circuits in the tag.
-
An RFID based framework for race tyre companies customer satisfaction survey
In this process high temperatures can be reached (about 120-140 "C), Consequently the RFID tag must be high temperature resistant.
-
Tracking Hot-Mix Asphalt Placement Using Radio Frequency Identification Technology
Although the approach is based on off-the-shelf conventional RFID components, the difficulty is in hardening the RFID tags to withstand the high temperatures and stresses of HMA transport, laydown, and compaction.
-
A novel passive phase modulator based on LH delay lines for chipless microwave RFID applications
The benefit from the porting is a broader field of applications, e. g. RFID tags working at very high temperatures or in other harsh environments become possible.
-
A framework for disaster management system and WSN protocol for rescue operation
These sensors may be several types such like RFID tag location sensor, high temperature sensor in the fire, and distortion sensor of the .
-
Failure site isolation on passive RFID tags
Qualification process of the passive RFID tags includes temperature cycling in high humidity conditions and damp heat storage tests.
-
Identifying the Right RFID: Why Knowing the Difference Between HF and UHF is Important For Your Industrial Application
While printed labels attached externally to the product become unusable by the time they are exposed to high temperatures or moisture, special RFID tags and mobile reading devices make it possible to use RFID systems even under the toughest conditions.
Indicates content that may require registration and/or purchase.