-
Supplier: Renold Plc.
Description: Renold Stainless Steel chain is made from high grade materials. These perform extremely well in environments that are acidic, alkaline, where direct contact with food is a consideration, where the chain will be exposed to water, and for very high or very low
- Non-standard Chain Pitch: 0.3750002025 to 1.50000081 inch
- Tensile Strength: 56,200 lbs
- Features: Attachment Chain
- Chain Class / Application: Power Transmission Chain
-
Supplier: Renold Jeffrey
Description: Stainless Steel Roller Chain is manufactured using a Class 300 Series stainless steel specification. These chains are ideal for acidic or alkaline environments, or where the chain will be exposed to water, and for very high or very low temperature locations,
- Rollers: Rollers
- # of Strands: Single
- Material: Stainless Steel
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: stainless steel. Super Stainless™ chain is up to 6X stronger than ordinary stainless steel chain. Ideal for applications involving: Freezers Food packaging/processing Underwater applications Exposure to harsh cleaners High-speed conveyors High-temperature ovens
- Non-standard Chain Pitch: 0.75 inch
- Maximum Allowable Load: 1,980 lbs
- Chain Width: 0.5 inch
- Chain Pitch: 0.75 inch
-
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Non-standard Chain Pitch: 0.25 inch
- Features: Other Metal Material
- Material: Steel / Hardened Steel
-
Supplier: W.M. Berg
Description: Row-L-ER chains offer no slippage due to the positive drive between chain and tooth. This series will also have negligible stretch, long life and the ability to operate in many different hostile environments such as high temperature, high moisture, high dust
- Non-standard Chain Pitch: 0.250000135 inch
- Tensile Strength: 874.9216 lbs
- Maximum Allowable Load: 96.8888 lbs
- Features: Other Metal Material
-
Supplier: Renold Canada
Description: Renold Stainless Steel chain is manufactured using Class 300 Series stainless steel specification. These chains are ideal for acidic or alkaline environments, or where the chain will be exposed to water, and for very high or very low temperature locations, where
- Non-standard Chain Pitch: 0.375 to 1 inch
- Tensile Strength: 1,699.488 to 15,286.4 lbs
- ANSI Pitch: 35 (3/8"), 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- Features: Attachment Chain
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Non-standard Chain Pitch: 0.167 inch
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Non-standard Chain Pitch: 0.353 inch
- Features: Other Metal Material
- Material: Steel / Hardened Steel
-
Description: Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can
- Non-standard Chain Pitch: 0.353 inch
- Features: Other Metal Material
- Material: Steel / Hardened Steel
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: K Series (Heat Resistant Series) The U.S. Tsubaki "K" series is made of a resilient new engineering plastic which can withstand environments where temperatures reach 284°F. In contrast to plastic chains made of conventional plastic, this chain will not lose its valuable
- ANSI Pitch: 60 (3/4")
- Material: Acetal (Celcon®, Delrin®, etc.)
-
Supplier: SKF/North America
Description: Stainless steel chains have superior corrosion resistance for the most demanding applications. SKF offers a variety of such chains for applications where a high level of cleanliness is required or harsh chemicals are used. SKF stainless steel chains are made from SS304
- Non-standard Chain Pitch: 0.2362206 to 2.00000108 inch
- Tensile Strength: 449.6 to 33,720 lbs
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 25 (1/4"), 35 (3/8"), 40 (1/2"), 41 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- ISO BS/DIN Pitch: ISO 04 (6.35mm), ISO 06 (9.525mm), ISO 08 (12.70mm), ISO 10 (15.875mm), ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm), ISO 32 (50.80mm)
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: LAMBDA for lube-free drive applications Operates in temperatures up to 302°F High Temperature Lambda (as designated by KF) can operate at temperature of 446°F Same maximum allowable load as our standard RS chain Available in sizes from RSD40 to RSD140
- Non-standard Chain Pitch: 0.75 inch
- Tensile Strength: 9,920 lbs
- Maximum Allowable Load: 1,980 lbs
- ANSI Pitch: 60 (3/4")
-
Supplier: Tecsia Lubricants USA
Description: In most cases, many companies have often neglected the importance of chain lubrication. As a result, chains used in the industries suffer unnecessarily short lives. This lead to increment in expenses for replacing whole chains. The current chain lubrication practice
- Kinematic Viscosity (@ 40°C): 68 cSt
- Composition / Chemistry: Ester / Diester, Synthetic / Semi-synthetic
- Features: Lubricant
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic, ester based, high temperature oven chain lubricant. Uses include: bakery oven chains, conveyor roller ball bearing chains, pin and roller chains on tunnel and tray ovens, tenter frame oven chains, tortilla chains, paint
- Type: Fluid / Oil
- Features: Lubricant
- Industry Applications: Machine / Gears
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Dupont Molykote
Description: chains and chain conveyor rollers, for joints of ironing presses, for O-rings that are not resistant to mineral oils, lip seals, rubber and cup leathers. FEATURES Dry lubrication up to 450°C Reduced friction and wear Low coefficient of friction High load-carrying capacity
- Operating / Use Temperature: -40 to 842 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.7 specific gravity
- Features: Bearings, Lubricant, Process Equipment
- Type: Grease / Gel, Micro-dispersion
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: And Efficiency Turbocharged engine for top performance and efficiency, even at high altitude with no derating required up to 2134 m (7,000 ft). Direct Injection Fuel System Direct injection fuel system provides individually metered high-pressure injection of fuel for maximum
- Horsepower: 130 HP
- Travel Speed: 11 miles/hr
- Type: Compactor / Roller
-
Supplier: Hannay Reels
Description: To handle single 1/4" through 5/8" I.D. hose Lawn Care / Pest Control / Pressure Washing / Agriculture / Steam Cleaning / High Pressure / Water / Air Lightweight, compact reels designed for long lengths of hose in manual and power rewind. Direct crank rewind is permanently attached.
- Maximum Pressure: 3,000 psi
- Hose / Cable Length: 50 to 475 ft
- Flange Diameter: 16.5 to 19 inch
- Core Diameter: 6 inch
-
Supplier: Hannay Reels
Description: assembly are steel. Options: swivel joint also available in aluminum or stainless steel, riser and hub assembly also available in stainless steel. Rollers and roller mounting brackets are accessory items. Specify roller position. Pressures to 300 psi (21 bar).
- Maximum Pressure: 300 psi
- Hose / Cable Length: 30 to 200 ft
- Flange Diameter: 31.75 to 45 inch
- Core Diameter: 20 inch
-
Supplier: Despatch - ITW EAE
Description: needs. Please contact Despatch for more information on customizing a PC Series oven for your application. Temperature maximum ratings: 260°C (500°F), 343°C (650°F), 454°C (850°F), 538°C (1000°F) Variable conveyor speeds High volume vertical down airflow for superior temperature
- Temperature Range: 104 to 500 F
- Capacity: 4 cubic feet
- Atmosphere: Air / Oxidizing
- Features: Air Filtration, Other
-
Supplier: Wisconsin Oven Corporation
Description: the baskets or products are loaded either by hand, or by fork truck. Other hearth designs we offer as options include: full width rollers, split roller, wheel or roller rail (with or without chain guides). Hearths are available in either carbon steel, stainless steel, or
- Temperature Range: 1,400 F
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
- Heat Source: Combustion, Electric / Resistance, Natural Gas
-
Supplier: Wisconsin Oven Corporation
Description: the baskets or products are loaded either by hand, or by fork truck. Other hearth designs we offer as options include: full width rollers, split roller, wheel or roller rail (with or without chain guides). Hearths are available in either carbon steel, stainless steel, or
- Process Temperature: 426.66666666666663 to 760 C
- Height: 457.19975311213335 to 1,523.9991770404445 mm
- Width / Tube O.D.: 609.5996708161778 to 1,523.9991770404445 mm
- Length (Chamber / Tube): 914.3995062242667 to 1,828.7990124485334 mm
-
Supplier: International Thermal Systems LLC.
Description: mode. Chain Conveyance Systems convey the product through the oven, in a horizontal or vertical configuration, where the parts or carriers are transported on a single strand or multiple strands of engineered chain. Powered Roller Conveyance Systemsconvey the product or pallets
- Temperature Range: 1,200 F
- Atmosphere: Air / Oxidizing, Inert
- Application: Annealing, Curing, Drying, Preheating
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
-
Supplier: International Thermal Systems LLC.
Description: Stress Relief Furnaces relieve stresses in materials generated by welding, machining, or heat processing. The purpose of a Stress Relief Furnace is to raise the temperature of a component to slightly below the transformation temperature. This elevation in temperature eliminates
- Process Temperature: 982.2222222222222 C
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Other Fuel, Propane
- Features: Other
-
Supplier: International Thermal Systems LLC.
Description: Material Handling (loading/unloading) Options Cart Drag Chain Overhead Conveyor Roller Rack Skid or Pallet Slat Conveyor Construction Specfiications Heavy gauge Aluminized Steel 304, 316 Stainless Steel or other Nickel Alloys for temperature and corrosion resistance
- Temperature Range: 1,000 F
- Application: Aging, Annealing, Curing, Drying, Preheating
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
-
Supplier: Laurel Electronics LLC
Description: interfaced to a wide range of sensors and transducers using one of seven available plug-in signal conditioner boards. The transmitters duplicate the high performance (high accuracy, high read rate) and extensive programmable features of Laureate 1/8 DIN digital panel meters,
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Supplier: Laurel Electronics LLC
Description: and transducers using one of seven available plug-in signal conditioner boards. The transmitters duplicate the high performance (high accuracy, high read rate) and extensive programmable features of Laureate 1/8 DIN digital panel meters, counters and timers. They utilize the
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Serial, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Laurel Electronics LLC
Description: to be measured is proportional to the excitation level. LTE series DIN rail transmitters & signal conditioners can be interfaced to a wide range of sensors and transducers using one of seven available plug-in signal conditioner boards. The transmitters duplicate the high performance
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Ethernet, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce
- Non-standard Chain Pitch: 1.00000054 to 3.00000162 inch
- ISO BS/DIN Pitch: >63.50mm, ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm), ISO 32 (50.80mm), ISO 40 (63.50mm)
- Features: Attachment Chain
- Chain Class / Application: Power Transmission Chain
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce
- Non-standard Chain Pitch: 0.50000027 to 1.50000081 inch
- Tensile Strength: 2,203.04 to 21,580.8 lbs
- ISO BS/DIN Pitch: ISO 08 (12.70mm), ISO 10 (15.875mm), ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm)
- Rollers: Rollers
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce
- Non-standard Chain Pitch: 0.750000405 to 1.50000081 inch
- Tensile Strength: 14,005.04 to 55,997.68 lbs
- # of Strands: Double
- ISO BS/DIN Pitch: ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm)
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce
- Non-standard Chain Pitch: 0.3149608 to 1.50000081 inch
- Tensile Strength: 944.16 to 25,986.88 lbs
- ISO BS/DIN Pitch: ISO 06 (9.525mm), ISO 08 (12.70mm), ISO 10 (15.875mm), ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm)
- Links: Offset Link / Sidebar
-
Supplier: Joint Way International, Inc.
Description: Heavy Series
- Non-standard Chain Pitch: 1 inch
- Rollers: Rollers
-
Supplier: Emerson Bearing Co.
Description: Roller Chains are one of the primary ways to provide mechanical power transmission. Roller chains are available from a pitch of 1/4" to 3" ( the distance between the centers of adjacent flexing joints). A chain is noteworthy in the options for corrosion resistance
- Non-standard Chain Pitch: 2.5 inch
- Tensile Strength: 79,534.24 lbs
- ANSI Pitch: 200 (2 1/2")
- Rollers: Rollers
-
Supplier: ATLANTA Drive Systems, Inc.
Description: The chain drive is to be designed in such a way that A) link plates and pins are able to withstand the tensile loads to be transmitted, B) the rollers withstand the strain when entering the sprocket wheel, C) the wear in the links consisting of bushings and pins is within the
- Non-standard Chain Pitch: 0.50000027 inch
- Maximum Allowable Load: 12,000 lbs
- Features: Attachment Chain
- Chain Class / Application: Engineering Chain
-
Supplier: RegalRexnord
Description: RS6238 Chain P/C Str SB Chain 6.000P
- Non-standard Chain Pitch: 6 inch
- Chain Width: 3.67 inch
- Chain Pitch: 6 inch
- Chain Class / Application: Conveyor Chain, Engineering Chain
Find Suppliers by Category Top
Featured Products Top
-
Optimized Tooth Profiles: CNC-machined teeth with chamfered edges ensure smooth chain engagement and reduced chain wear Precision Manufacturing: Maintains (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Short pitch transmission precision roller chain roller chain platedouble pitch transmission precision roller chain (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
High-Performance Idler Sprockets: Engineered for Demanding Applications In chain drive systems where reliability and longevity are critical, our hardened tooth idler sprockets deliver (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
's Vaccine Cold Chain solution. View our 4000 Series High Accuracy RTD Temperature (read more)
Browse Temperature Probes Datasheets for Sensata Technologies -
roller bearings also excel in gearboxes, conveyors, and other industrial machinery. Their increased load-bearing capacity and efficiency ensure that these bearings provide the best performance for high-demand environments. How to Select the Right Full Complement Cylindrical Roller (read more)
Browse Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
High temperature resistance is essential in many applications. Gas turbines, fuel nozzles, heat treating fixtures, and furnace baffles. These materials must stand up to high heat, extreme oxidation potential and cycling. HASTELLOY (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
cable series specifically for demanding industrial applications where both high-frequency transmission performance and mechanical flexibility are required. The product range includes dedicated designs for cable chains and robotic applications. The (read more)
Browse Network Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
. This lets one crossed roller bearing replace more than one ball bearing, thus saving the space required by ball bearings, lowering the associated material costs. Crossed roller bearings are preferred for high-precision linear-motion applications with relatively short linear movements that (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
, high-temperature, and contaminated environments with advanced sealing and lubrication. Online Catalog Follow us on: Facebook (read more)
Browse Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
Selecting the right temperature sensor is critical for ensuring accuracy, stability, and safety in electronic systems. Applications range from medical equipment (read more)
Browse Temperature Sensor Chips Datasheets for Win Source Electronics
More Information Top
-
Designing For Chain Drive Mechanisms 2
1)Problems associated with roller chain operation at high temperature 1Reduced hardness and resultant increase in wear 2Elongation due to softening 3Oil deterioration and carbonization leading to poor lubrication, flexing and wear resistance 4Scale formation leading to poor wear resistance and flexing …
-
ZCP1999HT137
Roller furnaces are typically used for higher temperatures while chain or pusher furnaces are used for lower temperature.
-
Ferrous metals
The possibility is investi- gated of using coercirnetry and the Lissajou-figuremethod for the electromagnetic quality control testing of steel 12KhN3A components ( roller chain links) after chemicallthermal treatment (carburization. high - temperature tempering, quench- ing and low.temperature tempering); the specification calls for …
-
Encyclopedia of Lubricants and Lubrication
When fabric transport chains with roller bearings are used, synthetic high - temperature greases are used to lubricate the rolls.
-
Simultaneous statistical suspension copolymerization of vinyl chloride with butyl acrylate and grafting on poly(butyl acrylate)
formed from M2 if the concentration of M2 is high and homopolymeric chains of M1 when the concen- roller at the temperature of 160ЊC for 5 min.
-
CRC products - Grainger Industrial Supply
… 98.8 Percent, 5.43 lb./gal., 652.1g/L, Specific Gravity 0.66, Metal Detectable No, Application Gaskets, Transfer Belts, Conveyor Belts, Motors, Plant Machinery, Handling Equipment, Rubber Moldings, High Temperature , Low Load, or High Rpm Slides, Rollers , Wheels, Gears, Chains , Hoists .
-
CRC products - Grainger Industrial Supply
… 98.8 Percent, 5.43 lb./gal., 652.1g/L, Specific Gravity 0.66, Metal Detectable No, Application Gaskets, Transfer Belts, Conveyor Belts, Motors, Plant Machinery, Handling Equipment, Rubber Moldings, High Temperature , Low Load, or High Rpm Slides, Rollers , Wheels, Gears, Chains , Hoists .
-
Grainger.com
… 98.8 Percent, 5.43 lb./gal., 652.1g/L, Specific Gravity 0.66, Metal Detectable No, Application Gaskets, Transfer Belts, Conveyor Belts, Motors, Plant Machinery, Handling Equipment, Rubber Moldings, High Temperature , Low Load, or High Rpm Slides, Rollers , Wheels, Gears, Chains , Hoists .
-
Grainger.com
… 98.8 Percent, 5.43 lb./gal., 652.1g/L, Specific Gravity 0.66, Metal Detectable No, Application Gaskets, Transfer Belts, Conveyor Belts, Motors, Plant Machinery, Handling Equipment, Rubber Moldings, High Temperature , Low Load, or High Rpm Slides, Rollers , Wheels, Gears, Chains , Hoists .
-
BLASTER Penetrants and Lubricants - Lubricants - Grainger Industrial Supply
… Content 80 Percent, Specific Gravity 0.7, Application Graphite Dry Lube Is Recommended As A General Maintenance Lubricant on Gaskets, Transfer Belts, Conveyor Belts, As A General Lubricant for High Temperatures , Low Load, or High Rpm Slides, Rollers , Wheels, Gears, Chains , Hoists .
Indicates content that may require registration and/or purchase.