-
Supplier: Phelps Industrial Products
Description: Phelps Style 9815 is 100% RTV (room temperature vulcanizing) silicone that can be used anywhere a high temperature sealant/adhesive is required. This high temp silicone sealant builds a formed-in-place gasket at operating
- Use Temperature: -75 to 650 F
- Tensile Strength (Break): 350 psi
- Elongation: 500 %
- Dielectric Strength: 390.0000000000004 kV/in
-
Standards and Technical Documents - ADHESIVE-SEALANT, SILICONE, RTV, HIGH TEMPERATURE -- MIL-A-47040Supplier: Accuris
Description: ADHESIVE-SEALANT, SILICONE, RTV, HIGH TEMPERATURE
-
Supplier: Emerson Bearing Co.
Description: SOLUTION 600 HIGH TEMPERATURE RED RTV silicone sealant is a one part acetoxy cure sealant that cures in the presence of atmospheric moisture to produce a durable and flexible RTV silicone rubber. SOLUTION 600 provides a long-lasting flexible
- Tensile Strength (Break): 245 psi
- Cure / Technology: RTV / Room Temperature Curing
- Features: Silicone
-
-
Supplier: Techsil Limited
Description: Momentive RTV116 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this high temperature general purpose sealant has a self levelling consistency which is ideal for use to flow in to small crevices and
- Use Temperature: -60 to 260 F
- Industry: Medical / Food (Sanitary / FDA)
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Chemence Inc.
Description: KS915 is a high strength, high temperature silicone RTV engineered for applications requiring fast development of physical properties and excellent adhesion. KS915 offers the highest temperature resistance of any acetoxy cure silicone currently
- Viscosity: 500,000 cP
- Industry: Building / Construction
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Features: Die Bonding Adhesive / Compound, Silicone
-
Supplier: Owens Corning® FOAMGLAS® Insulation
Description: A one part, neutral cure, silicone adhesive / sealant formulated for use at high temperatures. PC® HI-TEMP / RTV Silicone Adhesive is a one part, neutral cure, silicone adhesive / sealant formulated for use at high temperatures.
- Use Temperature: -148 to 400 F
- Tensile Strength (Break): 189.998259557928 to 1.31 psi
- Elongation: 650 %
- Cure / Technology: Air Setting / Film Drying, Room Temp. Cure / Vulcanizing, Single Component System
-
Supplier: Techsil Limited
Description: Techsil® IS803 is a ready-to-use one part adhesive sealant, which reacts with atmospheric moisture to form a resilient rubber, which remains flexible over a very wide temperature range. Techsil® IS803 liberates a very small amount of acetic acid during cure which gives rise to the
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: Momentive RTV103 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant has a paste consistency which can be applied to vertical and overhead surfaces where pourable/self- levelling
- Use Temperature: -60 to 204 F
- Industry: Medical / Food (Sanitary / FDA)
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: Momentive RTV102 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant has a paste consistency which can be applied to vertical and overhead surfaces where pourable/self- levelling
- Use Temperature: -60 to 204 F
- Industry: Medical / Food (Sanitary / FDA)
- Features: Rubber Based / Elastomeric, Silicone
-
Description: The SHEEN's TIV800 Series RTV Thermal Conductive Adhesive are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 1.0 to 2.0 W/m·K. ◆ High bonding performance. ◆ Good stability, long-term high
- Use Temperature: -58 to 392 F
- Thermal Conductivity: 1.2 W/m-K
- Industry: Electronics
- Features: Silicone, Thermal / Heat Conductive
-
Supplier: Owens Corning® FOAMGLAS® Insulation
Description: A one part acetoxy cure silicone adhesive / sealant formulated for use at high temperatures. It is particularly suited for use in conjunction with insulations which require adhering or sealing to itself or hot surfaces. It cures to an elastomeric solid at room
- Use Temperature: -50 to 400 F
- Tensile Strength (Break): 190 psi
- Elongation: 650 %
- Substrate Compatibility: Metal
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite Superflex 82279 red silicone adhesive sealant with a 24 hr cure time. Delivers great performance with tensile strength of 217 psi and peel strength of 9.88 pli. Minimum to maximum operating temperatures are -75 F to +600 F.
- Use Temperature: -75 to 600 F
- Features: Grease / Paste, Room Temp. Cure / Vulcanizing, Silicone
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 744 RTV Sealant White is a one component, moisture and room temperature curing, silicone elastomer that is used for bonding large applications such as circuit boards, capacitors, or batteries. It is non-flowing, non-corrosive, solvent free, high
- Tensile Strength (Break): 395 psi
- Elongation: 590 %
- Dielectric Strength: 406.40000000000083 kV/in
- Features: Silicone
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite SI 596 RD red adhesive/sealant with a 24 hr cure time. Delivers great performance with tensile strength of 217 psi and peel strength of 9.88 pli. Maximum operating temperature is +600 F. Formerly known as Loctite Superflex Red High Temp RTV Silicone.
- Use Temperature: 600 F
- Features: Grease / Paste, Room Temp. Cure / Vulcanizing, Silicone
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 744 Sealant White is a one component, moisture and room temperature curing, silicone elastomer that is used for bonding large applications such as circuit boards, capacitors, or batteries. It is non-flowing, non-corrosive, solvent free, high elongation, and
- Tensile Strength (Break): 395 psi
- Elongation: 590 %
- Dielectric Strength: 406.40000000000083 kV/in
- Features: Silicone
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite Superflex SI 5109 RD red silicone adhesive sealant with a 24 hr cure time. Maximum operating temperature is +600 F. Formerly known as Loctite Tile Bond Red High Temp RTV.
- Use Temperature: 600 F
- Features: Grease / Paste, Room Temp. Cure / Vulcanizing, Silicone
-
Supplier: Ellsworth Adhesives
Description: Sika Sikasil-GP High Temp Silicone Sealant Red is a one component, acetoxy-curing silicone sealant that is used for appliance assembly, conventional glazing, marine applications, and sealing of building components, trailers, trucks, and RVs. It also bonds well with
- Tensile Strength (Break): 220 psi
- Elongation: 350 %
- Features: Silicone
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite Superflex SI 5109 RD red silicone adhesive sealant with a 24 hr cure time. Maximum operating temperature is +600 F. Formerly known as Loctite Tile Bond Red High Temp RTV.
- Use Temperature: 600 F
- Features: Grease / Paste, Room Temp. Cure / Vulcanizing, Silicone
-
Supplier: Chemence Inc.
Description: KS715 is a fast curing, high strength, silicone RTV adhesive rubber product engineered for applications requiring fast development of physical properties and excellent adhesion. When cured, the elastomer resists weathering, ozone, moisture, UV and high
- Viscosity: 500,000 cP
- Industry: Building / Construction, OEM / Industrial
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Features: Die Bonding Adhesive / Compound, Grease / Paste, Silicone
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite SI 587 High Performance Silicone Gasket Maker is a thixotropic, RTV silicone used for gasketing and sealing applications for both plant maintenance and small to large sized OEM. It is used in applications that require temperatures up to 260 °C. 300
- Tensile Strength (Break): 232 psi
- Elongation: 350 %
- Industry: Automotive
- Features: Silicone
-
Description: The SHEEN's TIV800 Series RTV Thermal Conductive Adhesive are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 1.0 to 2.0 W/m·K. ◆ High bonding performance. ◆ Good stability, long-term high
- Use Temperature: -58 to 392 F
- Thermal Conductivity: 2 W/m-K
- Industry: Electronics
- Features: Silicone, Thermal / Heat Conductive
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® RT 607 A/B is a pourable, addition curing RTV-2 silicone rubber. Special features two-part, 9 : 1 mixing ratio low viscosity rapid heat cure high hardness excellent heat stability flame retardant Application general purpose Encapsulant
- Viscosity: 200 to 15,000 cP
- Tensile Strength (Break): 435.110518071591 psi
- Elongation: 100 %
- Industry: Electronics
-
Description: The SHEEN's TIV800 Series RTV Thermal Conductive Adhesive are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 1.0 to 2.0 W/m·K. ◆ High bonding performance. ◆ Good stability, long-term high
- Use Temperature: -58 to 392 F
- Thermal Conductivity: 1 W/m-K
- Industry: Electronics
- Features: Silicone, Thermal / Heat Conductive
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® A33 is a non-slump RTV-1 silicone rubber, which cures at room temperature. During vulcanization it splits off an organic amine. Special features ready-to-use, one-component system good mechanical properties primerless adhesion to many substrates Application adhesive
- Cure / Dry Temperature: 73.4 F
- Cure / Setting Technology: Film Drying / Air Setting
- Form: Liquid
- Industry: OEM / Industrial
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® N199 is a non-slump RTV-1 silicone sealant that cures at room temperature on contact with moisture in the air. Special features ready-to-use, one-part system non-slump translucent medium hardness high flexibility Excellent adhesion Application
- Tensile Strength (Break): 580.147357428788 psi
- Elongation: 450 %
- Industry: Electronics
- Features: Flexible / Dampening, Grease / Paste, Room Temp. Cure / Vulcanizing, Rubber Based / Elastomeric, Silicone
-
Supplier: Hapco, Inc.
Description: Hapsil 360™ is a high tear strength, tin-catalyzed RTV-2 silicone rubber, which was designed for casting Hapco's wide variety of rigid and flexible polyurethane resins. Hapsil 360™ is not sensitive to inhibition, meaning it will cure at room temperature over virtually any
- Viscosity: 15,000 cP
- Industry: OEM / Industrial, Tooling / Mold Material
- Features: Room Temp. Cure / Vulcanizing, Rubber Based / Elastomeric, Silicone
- Cure / Technology: Two Component System
-
Supplier: MacDermid Alpha Electronics Solutions
Description: high-temperature performance, making it ideal for use in applications where the operating temperature may reach up to 200°C. Its flexibility also allows it to withstand temperature cycling. The thixotropic nature and good flow characteristics make SC4003 an excellent
- Industry: Electronics, Semiconductors / IC Packaging
- Compound Type: Encapsulating / Potting
- Cure / Technology: RTV / Room Temperature Curing, Two Component System
- Features: Silicone
-
Supplier: Wacker Chemical Corp.
Description: Spreadable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features self-levelling flow high Shore A hardness (approx. 55) high mechanical strength very good heat resistance low shrinkage Application mold-making material
- Viscosity: 300,000 to 400,000 cP
- Tensile Strength (Break): 652.6657771073865 psi
- Elongation: 170 %
- Industry: Electronics
-
Supplier: Chemence Inc.
Description: KSC2040 is a thermally conductive silicone RTV adhesive rubber developed for heat sink applications. KSC2040 is a 1-part silicone that when applied to the substrate enables adhesion to parts and heat transfer of the bonded assembly within minutes. When cured, the elastomer
- Viscosity: 600,000 cP
- Features: Die Bonding Adhesive / Compound, Grease / Paste, Silicone
- Industry: Electronics
- Substrate Compatibility: Metal, Plastic
-
Supplier: Allied Electronics, Inc.
Description: 2-Part Potting⁄Encapsulating RTV Silicon Compound, White Color Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone
-
Supplier: Allied Electronics, Inc.
Description: RTV133 is a flame retardant coating as a sealant on firewalls, switching devices, motors and high voltage transformers.Features One-component product Thixotropic paste consistency Low flammability?has a UL rating of V-O or V-1 using UL-94 test Capability to cure at room
-
Supplier: Gelest, Inc.
Description: 220 g kit – contains 200 g part A (base), 20 g part B (cross-linker) 1.1 kg kit – contains 1000 g part A (base), 100 g part B (cross-linker) Gelest® RG01: 2-Part RTV Silicone Elastomer PP2-RG01 is a flexible, high definition, clear molding and encapsulation PDMS. The moderate
- Tensile Strength (Break): 797.702616464583 to 1,015.25787550038 psi
- Elongation: 80 %
- Features: Other, Silicone
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE® Tile Bond Red, High Temp RTV Silicone Adhesive Sealant has high initial tack strength silicone that resists temperatures to 600F (315C) intermittent. (Technical Data Sheet will be available soon.) View or download the Tile Bond Red,
-
Supplier: Gelest, Inc.
Description: condensation cure silicones. The reactivity of silanol fluids is utilized in applications other than RTVs. Low viscosity silanol fluids are employed as filler treatments and structure control additives in silicone rubber compounding. Intermediate viscosity (1,000-10,000 cSt)
- Viscosity: 90 to 120 cP
- Index of Refraction: 1.402
- Features: Silicone
-
Supplier: Gelest, Inc.
Description: condensation cure silicones. The reactivity of silanol fluids is utilized in applications other than RTVs. Low viscosity silanol fluids are employed as filler treatments and structure control additives in silicone rubber compounding. Intermediate viscosity (1,000-10,000 cSt)
- Viscosity: 35 to 45 cP
- Index of Refraction: 1.402
- Features: Silicone
Find Suppliers by Category Top
Featured Products Top
-
Dow DOWSIL™ 844 RTV Silicone Adhesive-Sealant is a one-part, fast cure, RTV adhesive useful in automated or manual dispensing systems. It is ideal for the sealing of modules and multi-component assemblies; or for formed-in-place gasketing. This non-flowing adhesive has high (read more)
Browse Silicone Adhesives and Sealants Datasheets for Ellsworth Adhesives -
CHT have formulated these neutral cure 1-part RTV silicone adhesive sealants specifically to meet the high performance standards of MIL-A-46146B, to withstand the most demanding physical conditions. They are neutral cure so they do not give off any harmful by-products making them ideal for use (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Silicones With Optical Clarity CHT’s series of optically clear silicones can be used to bond glass and plastics to flat screen panel and LCD displays and feature high refractive indices to provide contrast enhancement that yields high resolution. For LED (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
held in place with some form of mechanical fastening systems and the compound applied to simply improve heat dissipation. These silicone compounds are work stable and will withstand reasonably high temperatures. For more information, download our CHT SILCOTHERM product (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
AS1803 1-Part RTV Silicone Adhesive CHT’s AS1803 is a white, non-corrosive, neutral cure 1-part RTV silicone adhesive sealant. This product will not corrode copper or its alloys and is designed for use with electronic (read more)
Browse Industrial Adhesives Datasheets for CHT USA Inc. -
CHT’s AS1803 is a white, non-corrosive, neutral cure 1-part RTV silicone adhesive sealant. This product will not corrode copper or its alloys and is designed for use with electronic components. It is part of CHT's range of Acetone cure products which are all solvent free. AS1803 exhibits (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
AS1802 1 Part Non-Corrosive Neutral Cure Adhesive Sealant (Electronic Grade) This is a non-corrosive, neutral cure, 1-part, RTV (Room Temperature Vulcanising) silicone adhesive sealant. It is (read more)
Browse Electrical and Electronic Resins Datasheets for CHT USA Inc. -
Applications for silicone materials within automotive continue to expand due to their versatile nature and physical properties. For example, they can remain elastic at high temperatures whilst retaining adhesion, provide protection from harsh environments, conduct unwanted heat away from (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
200°F (93.3°C) and pressures not exceeding 300 PSig. The assembly consists of bonded fiberglass-insulated/silicone impregnated thermocouple grade wires on the body side, with stripped bare wires passing through the Conax-manufactured feedthrough. An alternative high-temperature (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
using silicone rubbers is silicone-coated rope, which is designed as a high-temperature resistant sealant for numerous industrial applications. This blog post will explore the properties and applications of silicone-coated rope in more detail. What is Silicone-Coated Rope? (read more)
Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
CR4 - Thread: Leakproof Joints in Cast Iron Panels
After sealing the porosities you may choose to go for gasketing with any High Temperature RTV silicone sealant (check with Loctite, Dow Corning ,GE silicones etc) or any of the materials such as Kevlar or even a PU sealant.
-
Results of a coupled fracture-flow test at the 0.5-m scale
The fracture sides will be sealed with a flexible, high - temperature RTV silicone sealant to prevent water loss through the fracture at the specimen ends.
-
Large Block Test Final Report
The moisture barrier included a layer of high - temperature RTV silicone sealant overlain with a layer of high- temperature Neoprene rubber sheeting (Viton).
-
Spray cooling at low system pressure
Two types of insulation surround the resistor: a thin layer of acetoxy silicone sealant (or high - temperature RTV Silicone ) and a hard, machinable ceramic called Thermalate that the resistor setup sits on.
-
http://dspace.mit.edu/bitstream/handle/1721.1/39605/28605564-MIT.pdf?sequence=2
The feet were coated with high temperature (red) RTV silicone rubber adhesive sealant (General Electric Co., Waterford, NY) to prevent scratching of the air .
-
http://dspace.mit.edu/bitstream/handle/1721.1/53029/37013737-MIT.pdf?sequence=2
General Electric Red RTV 106 high temperature silicone rubber adhesive sealant .
-
Journal of Thermophysics and Heat Transfer > Nucleate Pool Boiling on Copper-Graphite Composite Surfaces and Its Enhancement Mechanism
As depicted in the inset, the boiling surface was surrounded by a fiberglass-epoxy (G 11) extension frame with a Teflon® O-ring between them and sealed by high - temperature silicone sealant HI-TEMP RTV (Permatex #26B) to prevent leakage.
-
Analysis of the metal-catalyzed decomposition of γ- and δ-haloesters by GC/FT-IR
A 15-cm long piece of this transfer line was then glued into each groove with a high temperature silicone rubber sealant (General Electric, RTV 106).
-
Next Generation Formed-In-Place Gasket (FIPG) Liquid Sealant for Automotive Intake Manifold Application
As silicone room temperature vulcanization ( RTV ) sealant has excellent high and low temperature resistance, good chemical resistance, and high displacement capability, it has been widely used as a gasketing material on joint portions of oil pans, chain cases, cylinder blocks, and transmission …
Indicates content that may require registration and/or purchase.