Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Adhesive Sealer, RTV Silicone Rubber, High Temperature
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: P77000 non-flame retardant silicone self-adhesive tape is composed of self-adhesive, excellent resilience of self-fusing silicone rubber compounded with a layer of easy to separate isolation film. And has excellent high and low temperature resistance,
- Dielectric Strength: 22,000,000 V/m
- Features: Anti-static / ESD Control, Electrically Conductive
- Backing: Plastic / Polymer
- Adhesive: Rubber, Silicone
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal 440S combines a 30 durometer solid rubber with a high temperature silicone adhesive Norseal Silicone SNS tapes outperform all other elastomer tapes in service of life, weatherability, compression set resistance and electrical resistivity in extreme
- Thickness: 0.003110236220472441 inches
- Temperature Resistance: -73 C
- Adhesive: Silicone
-
-
Description: Polyken 781 SINGLE-COATED SPLICING TAPE Silicone splicing tape on pol1ter backing with pure silicone adhesive for adhesion to silicone-coated materials. For high shear, high temperature applications. Applications Silicone-coated material. Paper
- Thickness: 0.0028 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Temperature Resistance: 201.66666666666666 C
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® RT 702 is a non-slump, additioncrosslinking, thermal-curing, one-component silicone rubber. Special features ready-to-use, one-component non-slump high extrusion rate fast curing at high temperatures good heat stability excellent primerless adhesion to
- Viscosity: 80,000 to 800,000 cP
- Tensile Strength (Break): 884.7247200789017 psi
- Elongation: 500 %
- Industry: OEM / Industrial
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® RT 779 is a two-part, non-slump, room temperature vulcanizing silicone rubber showing an outstanding oil resistance and an excellent primerless adhesion on polyamide and aluminum. The performance of ELASTOSIL® RT 779 has been tested in cooperation with the INPRO GmbH,
- Viscosity: 10,000 to 120,000 cP
- Tensile Strength (Break): 406.1031502001516 psi
- Elongation: 250 %
- Industry: OEM / Industrial
-
Supplier: WATTCO
Description: Silicone rubber heaters from WATTCO™ are composed of fiberglass reinforced silicone rubbers that are moisture and chemical resistant. Thin and flexible, silicone rubber heater elements are designed to meet the requirements of various low and medium
- Maximum Operating (Sheath) Temperature: -70 to 450 F
- AC Voltage Required: 120 to 600 volts
- Length: 1 to 120 inch
- Width: 1 to 36 inch
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Benefits of Silicone Silicone is an extremely versatile material that lends itself to a broad range of application conditions. As a liquid raw material, silicone offers advantages in processing that render it a premier choice of material for technical components in high
- Chemical System: Silicone
-
Supplier: Maxi Adhesive Products, Inc.
Description: Fiberglass cloth single coated with a high temperature, high performance pressure sensitive silicone rubber adhesive.
- Thickness: 0.0108 inches
- Peel Strength / Adhesion: 2.0625 lbs/in
- Features: Adhesive
- Backing: Cloth - Woven Fabric
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: P8463 uses fiber fabric coated on the surface of silicone rubber as the substrate, coated with acrylic adhesive, to form a granular tape with anti adhesion function. In the application process, it prevents the adhesion of other substances (such as adhesive or ink), which
- Backing: Acrylic / Acrylate, Paper, Plastic / Polymer
- Features: Anti-static / ESD Control, Electrically Conductive
- Adhesive: Rubber, Silicone
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR 23816 is manufactured from silicone rubber and fibreglass cloth backing coated with high-temperature silicone adhesive. 23816 tape is designed to withstand both the punishing abrasion of grit blasting and the extreme temperatures/pressures
- Thickness: 0.012007874015748031 inches
- Temperature Resistance: -73 C
- Backing: Glass / Fiberglass
- Adhesive: Silicone
-
Supplier: Custom Fabricating & Supplies
Description: Our High Velocity Oxygen Fuel (HVOF) tape is a laminate of blue silicone rubber, fiberglass fabric and a 4 mil aluminum with a pressure sensitive silicone adhesive. Designed for severe duty applications including HVOF. The high temperature
- Width: 0.25 to 3 inches
- Peel Strength / Adhesion: 3.4375 lbs/in
- Temperature Resistance: -17.77777777777778 to 260 C
- Adhesive: Pressure Sensitive (PSA), Rubber, Silicone
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® RT 426 is a pourable, condensation-curing, two-component silicone rubber that vulcanizes at room temperature. Special features low viscosity high cured hardness excellent heat resistance Application all-round potting compound
- Viscosity: 15,000 to 25,000 cP
- Tensile Strength (Break): 652.6657771073865 psi
- Elongation: 120 %
- Features: Encapsulating / Potting, RTV / Room Temperature Curing, Rubber Based / Elastomeric, Specialty / Other
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® E70 is a flowable one-component silicone rubber, which cures at room temperature under the influence of atmospheric moisture. Special features acetic acid-curing system flowable excellent heat stability excellent primerless adhesion to many substrates Application
- Viscosity: 60,000 cP
- Tensile Strength (Break): 507.6289377501895 psi
- Elongation: 300 %
- Substrate Compatibility: Ceramic / Glass, Composites, Concrete / Masonry, Metal, Paper / Paperboard, Plastic, Porous Surfaces, Rubber / Elastomer, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Techsil Limited
Description: one-component material Cures at room temperature and ambient humidity Offers self-adhesion properties Low temperature flexibility High temperature performance Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical
- Use Temperature: -60 to 204 F
- Industry: Medical / Food (Sanitary / FDA)
- Features: Rubber Based / Elastomeric
- Chemical System: Silicone
-
Supplier: Techsil Limited
Description: Momentive RTV116 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this high temperature general purpose sealant has a self levelling consistency which is ideal for use to flow in to small crevices and
- Use Temperature: -60 to 260 F
- Industry: Medical / Food (Sanitary / FDA)
- Features: Rubber Based / Elastomeric
- Chemical System: Silicone
-
Supplier: Techsil Limited
Description: to use, one-component material Cures at room temperature and ambient humidity Offers self-adhesion properties Low temperature flexibility High temperature performance Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties
- Use Temperature: -60 to 204 F
- Industry: Medical / Food (Sanitary / FDA)
- Features: Rubber Based / Elastomeric
- Chemical System: Silicone
-
Supplier: Techsil Limited
Description: excellent adhesion to silicone rubbers and is recommended for bonding silicone HCR gaskets together, along with seam sealing and bonding silicone coated fabrics. Product Benefits One component, easy to use Very high strength Excellent adhesion to silicone
- Use Temperature: -60 to 200 F
- Features: Rubber Based / Elastomeric
- Chemical System: Silicone
-
Supplier: Custom Fabricating & Supplies
Description: WR1350 is a silicone rubber coated fiberglass fabric with a silicone adhesive. Designed as a one step masking tape, the silicone rubber is tough and resists abrasion from blasting impact and the high temperature adhesive withstands the
- Width: 0.5 to 6 inches
- Peel Strength / Adhesion: 2.9375 lbs/in
- Temperature Resistance: -17.77777777777778 to 260 C
- Features: Removable
-
Supplier: Master Bond, Inc.
Description: MasterSil 930 is an acetoxy type fluorosilicone for bonding, sealing and coating. Its most prominent feature is excellent chemical resistance, particularly to fuels, oils and solvents when compared to more standard silicones. Some of the chemicals that this product can withstand better than
- Use Temperature: -85 to 450 F
- Tensile Strength (Break): 800 to 1,100 psi
- Elongation: 300 to 500 %
- Dielectric Constant (Relative Permittivity): 6.08
-
Supplier: Custom Fabricating & Supplies
Description: SRGF is a premium silicone rubber coated fiberglass fabric with an aggressive silicone adhesive. Designed as a one step masking tape for use during plasma flame spraying, the silicone rubber is tough and resists abrasion from blasting impact. A higher tack
- Width: 0.5 to 6 inches
- Peel Strength / Adhesion: 2.875 lbs/in
- Temperature Resistance: -17.77777777777778 to 260 C
- Features: Dielectric / Insulating, Removable
-
Industrial Sealants - Solution 600 High Temperature Red RTV -- Solution 600 High Temperature Red RTVSupplier: Emerson Bearing Co.
Description: SOLUTION 600 HIGH TEMPERATURE RED RTV silicone sealant is a one part acetoxy cure sealant that cures in the presence of atmospheric moisture to produce a durable and flexible RTV silicone rubber. SOLUTION 600 provides a long-lasting flexible seal and excellent
- Tensile Strength (Break): 245 psi
- Features: RTV / Room Temperature Curing
- Chemical System: Silicone
-
Supplier: Adhesive Applications
Description: S9611-2SL is a linered, silicone release-backed blue splicing tape designed for functional splices of silicone release liners in contact with both acrylic and rubber adhesives. The product features an ultra-easy release siliconized backing and high shear strength
- Thickness: 0.0027 inches
- Peel Strength / Adhesion: 2.25 lbs/in
- Temperature Resistance: -51.11111111111111 to 176.66666666666666 C
- Adhesive: Rubber, Silicone
-
Supplier: Adhesive Applications
Description: SA1911 is a double-coated, double-linered polyester (PET) tape with a silicone adhesive on the PET side and an acrylic adhesive on the Kraft side. SA1911 provides a solution for adhering silicone-based substrates to non-silicone materials. The silicone
- Thickness: 0.0055 inches
- Peel Strength / Adhesion: 4.375 lbs/in
- Temperature Resistance: -40 to 176.66666666666666 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Silicone
-
Supplier: Budnick Converting, Inc.
Description: 23816 is manufactured from silicone rubber/fiberglass cloth backing coated with high-temperature silicone adhesive.
- Thickness: 0.012 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR 29A5 is a silicone rubber/glass cloth backing coated with an aggressive high-temperature silicone adhesive without a liner.
- Overall Thickness: 0.0105118167 inch
- Overall Width / OD: 24.015761 to 47.9921519 inch
- Use Temperature: -99.4 to 500 F
- Applications: Fire Proofing / Thermal Protection, Industrial OEM, Thermal Insulation / Fireproofing
-
Supplier: Budnick Converting, Inc.
Description: 498 is a 22 mil, double ply of silicone rubber, aluminum foil and glass cloth used as a masking tape in plasma flame spraying when a single ply tape will not provide sufficient protection.
- Thickness: 0.022 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric
-
Supplier: Waytek, Inc.
Description: Self-Fusing Silicone Rubber Tape Category: Sealing amp; Bonding Tape Provides permanent moisture seal 1" wide, 20' long roll Insulates and protects wires, harnesses, and splices Ideal for high-temperature applications Operating Temperature: -85°F (-65°C) to 500°F
- Width: 1 inches
- Adhesive: Rubber
-
Supplier: Hapco, Inc.
Description: Hapsil 360™ is a high tear strength, tin-catalyzed RTV-2 silicone rubber, which was designed for casting Hapco's wide variety of rigid and flexible polyurethane resins. Hapsil 360™ is not sensitive to inhibition, meaning it will cure at room temperature over virtually any
- Viscosity: 15,000 cP
- Industry: OEM / Industrial, Tooling / Mold Material
- Features: Room Temp. Cure / Vulcanizing, Rubber Based / Elastomeric
- Chemical System: Silicone
-
Supplier: Ellsworth Adhesives
Description: Dow XIAMETER™ RTV-4133-M2 Silicone Rubber Base is a two component, room temperature and heat curing, pourable liquid that is used for the reproduction of objects in prototype, architectural, and artistic design applications. It offers a fast demold time, low shrinkage,
- Viscosity: 66,000 cP
- Tensile Strength (Break): 700 psi
- Elongation: 200 %
- Features: Rubber Based / Elastomeric
-
Supplier: Waytek, Inc.
Description: FTZ Industries 99202 Self Fusing Silicone Rubber Tape Category: Sealing & Bonding Tape Provides permanent moisture seal Insulate and protect wires, harnesses and splices Ideal for high-temperature applications -85°F (-65°C) to 500°F (260°C)
- Width: 1 inches
- Adhesive: Rubber
-
Supplier: Budnick Converting, Inc.
Description: 9566 is polyester film tape with a high temperature resistant rubber based pressure sensitive adhesive system. Designed to meet the demanding temperature and pressure conditions of autoclave and composite bonding applications where silicone contamination is
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: DeWAL
Description: DW500-47 is a high temperature Thermal Spray masking tape designed for the most severe HVOF applications. It is constructed of glass cloth and silicone rubber but with an additional layer of protection. An added foil/glass component enhances heat deflection and improves
- Features: Adhesive
- Backing: Cloth - Woven Fabric, Glass / Fiberglass, Metal Foil / Sheet
- Adhesive: Silicone
-
Supplier: Chemence Inc.
Description: KSC2040 is a thermally conductive silicone RTV adhesive rubber developed for heat sink applications. KSC2040 is a 1-part silicone that when applied to the substrate enables adhesion to parts and heat transfer of the bonded assembly within minutes. When cured, the
- Viscosity: 600,000 cP
- Features: Die Bonding Adhesive / Compound, Grease / Paste
- Industry: Electronics
- Substrate Compatibility: Metal, Plastic
Find Suppliers by Category Top
Featured Products Top
-
BRIMFLEXTM BSR SILICONE RUBBER TUBING- MIL-R-5847 & ZZ-R-765 -- 200°C BRIMFLEXTM BSR Silicone Rubber tubing is an extremely elastic and stable high temperature & low temperature tubing. Besides being extremely flexible, it has (read more)
Browse Rubber Tubing Datasheets for BRIM Electronics, Inc. -
CHT have formulated these neutral cure 1-part RTV silicone adhesive sealants specifically to meet the high performance standards of MIL-A-46146B, to withstand the most demanding physical conditions. They are neutral cure so they do not give off any harmful by-products making them ideal for use (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Heat cured 1-part silicone adhesives cure in minutes reducing production time and improving output. Using platinum catalysts, they do not produce any harmful by-products, which make them suitable for a wide range of applications including electronics. 1-part - no need for (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
+400°F [-62°C to +204°C]. MasterSil 323S-LO is a silver filled compound that has a volume resistivity of less than 0.003 ohm-cm and a thermal conductivity of 9-11 BTU•in/(ft2•hr•°F) [1.30-1.59 W/(m•K)] at room temperature. It bonds well to a wide variety of substrates, including metals, composites, glass, ceramics, rubbers as well as many types of plastics. (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
properties for efficient heat transfer Environmental protection High refractive index Non-yellowing catalyst systems Low viscosity to flow around complex parts Self-bonding grades Flame retardant, UL listed silicones (read more)
Browse Industrial Adhesives Datasheets for CHT USA Inc. -
manufactures specialty silicone rubber-jacketed coiled cords suitable for high temperature applications at our facilities in Lisbon, New Hampshire. Our subsidiary companies of Bay Associates Wire Technologies (Bay Cable), located in Freemont, CA, and New England Interconnect Systems (read more)
Browse Coiled Cords and Cables Datasheets for New England Wire Technologies Corporation -
bonding and sealing solutions to provide a high-quality, reliable seal. Silicone Rubber: An Ideal Choice for Sealing Solutions Silicone rubber is a versatile compound with a wide range of material properties that help create a durable and robust seal, including (read more)
Browse Self-sealing Fasteners Datasheets for APM Hexseal Corp. -
BRIMFLEX B200 Silicone Rubber covered fiberglass sleeving is an excellent inorganic high & low temperature insulating material. B200 provides greater mechanical strength because it is more con-centric, homogeneous and denser than conventional dip coated Silicone Rubber Fiberglass sleeving (read more)
Browse Electrical Insulators Datasheets for BRIM Electronics, Inc. -
AS1803 1-Part RTV Silicone Adhesive CHT’s AS1803 is a white, non-corrosive, neutral cure 1-part RTV silicone adhesive sealant. This product will not corrode copper or its alloys and is designed for use with electronic (read more)
Browse Industrial Adhesives Datasheets for CHT USA Inc. -
Silicone Adhesives – Unique Silicone adhesives are chosen for their ability to remain flexible across a very wide range of temperatures and operating conditions and their resistance to moisture and many (read more)
Browse Elastomers and Rubber Compounds Datasheets for CHT USA Inc.
Conduct Research Top
-
Industrial Adhesive Solution for Elastic
Most elastic adhesives are based on synthetic rubber in natural rubber, which has high peel strength, but low shear strength, and its own resilience makes it good in fatigue resistance and impact resistance. Only silicone rubber is resistant to high temperatures, other elastic adhesives are limited
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/53029/37013737-MIT.pdf?sequence=2
General Electric Red RTV 106 high temperature silicone rubber adhesive sealant.
-
http://dspace.mit.edu/bitstream/handle/1721.1/39605/28605564-MIT.pdf?sequence=2
The feet were coated with high temperature (red) RTV silicone rubber adhesive sealant (General Electric Co., Waterford, NY) to prevent scratching of the air .
-
On-Site Sodium Production with Seawater Electrolysis as Alternative Energy for Oil by Offshore Wind Power Generation
tolerance in water," in Proc. 2007 NASA Contamination & Coatings oil, silicone rubber , and epoxy resin adhesive at high temperatures .
-
Proceedings of the 2011 International Conference on Informatics, Cybernetics, and Computer Engineering (ICCE2011) November 19–20, 2011, Melbourne, Australia
interface adhesive between fiberglass rod and high temperature vulcanized silicone rubber (HTV) sheath; second is that among HTV silicone rubbers; third is that between end lap mastic, which is HTV silicone rubber, and the surface of zinc coat of end fitting[3].
-
Evaluation of holographic subsurface radar for NDE of space shuttle thermal protection tiles
The bonding agent is a Permatex Ultra Black RTV Silicone Gasket Maker, a high temperature RTV silicon rubber adhesive sealant.
-
Two Part Silicones - Properties of Two Part Silicone Adhesives, Sealants, and Coatings by Master Bond
Master Bond's line of silicones includes high performance elastomeric RTV silicone rubber adhesives with a unique combination of flexibility and high temperature resistance.
-
Developments In High-Speed Vehicle Propulsion Systems > High-Speed Flight Thermal Management
Tiles are mounted with a silicone rubber adhesive and a strain isolation pad made of high - temperature nylon.
-
All-solid-state ion-selective silicone rubber membrane electrodes with a new conducting polymer
Considerable attention has been given to alternative use of room- temperature vulcanizing (RTV)- type silicone rubber (SR) owing to its strong adhesion and high thermal durability.
-
Handbook of Plastics, Elastomers, and Composites, Fourth Edition > Plastics and Elastomers in Adhesives
Room- temperature -vulcanizing (RTV) silicone - rubber adhesives and sealants form flexible bonds with high peel strength to many substrates.
-
ISA 37.16.01 - A Guide for the Dynamic Calibration of Pressure Transducers
GE number 106 Red/Rouge Silicone Rubber & Adhesive Sealant is a commonly used, durable, high - temperature protectant.
Indicates content that may require registration and/or purchase.