-
Supplier: Vlier
Description: Our standard spring plungers offer long travel, large bearing surfaces and numerous design and material options including an optional locking element. The stainless steel design withstands high temperatures and affords the added benefit of maximum protection against rust
- Stroke: 0.53 inch
- End Force (depressed): 4.5 lbs
- Thread Size: #6-32
- Plunger Type: Spring Plunger
-
Supplier: Vlier
Description: Our standard spring plungers offer long travel, large bearing surfaces and numerous design and material options including an optional locking element. The stainless steel design withstands high temperatures and affords the added benefit of maximum protection against rust
- Stroke: 0.53 inch
- End Force (depressed): 1.5 lbs
- Thread Size: #6-32
- Plunger Type: Spring Plunger
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel Stainless Steel Plunger: 303 Stainless Steel Ideal for installation in softer materials, such as aluminum, wood or plastic Withstands high
- Plunger Type: Ball Plunger, Press Fit Plunger
- Ball / Plunger: Steel
-
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel Stainless Steel Plunger: 303 Stainless Steel Ideal for installation in softer materials, such as aluminum, wood or plastic Withstands high
- Plunger Type: Ball Plunger, Press Fit Plunger
- Ball / Plunger: Steel
-
Supplier: BNB INT. Co., Ltd.
Description: Customizable Design and Production Ball plungers are widely used on industrial sites. Customizable products are ready for different environments, such as high working temperature, corrosion resistance, high vibration, protection for mating parts, and adjustable material
- Plunger Type: Ball Plunger
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel Stainless Steel Plunger: 303 Stainless Steel Ideal for installation in softer materials, such as aluminum, wood or plastic Withstands high
- Plunger Type: Ball Plunger, Press Fit Plunger
- Ball / Plunger: Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Steel Body: 12L14 Steel Stainless Steel Body: 303 Stainless Steel Steel Plunger: 12L14 Steel Stainless Steel Plunger: 303 Stainless Steel Ideal for installation in softer materials, such as aluminum, wood or plastic Withstands high
- Plunger Type: Ball Plunger, Press Fit Plunger
- Ball / Plunger: Stainless Steel
-
Supplier: Conax Technologies
Description: Three models are offered. High-Temperature Assembly – Catalog Type HTRT * Temperature range: -90°F to +700°F (-68°C to +371°C) * Similar in construction to Type HSRT except that continuous surface contact is assured by use of a Conax Technologies spring-loaded packing
- Sensed Temperature: -90 to 700 F
- Probe Features: Available as an Assembly
- Features: Thermocouple
-
Supplier: Rees, Inc.
Description: Features/Applications The following NEMA 12/13, IP65 switches are hand operated, spring latchable, control circuit devices, rated ‘Heavy Duty’ normally for use with electromagnetic equipment. The body and some of the plunger heads are painted with a dry powder paint, and made from
- Configuration: Normally Closed (NC), Normally Open (NO)
- Actuator Specifications: Raised Pushbutton
-
Supplier: Triangle Pump Components, Inc.
Description: Triangle Pump Components carries the top brand name in Utex® 838 style packing for general service applications. Die-formed packing, for extreme service or high temperature conditions, is manufactured by Triangle Pump Components from the highest grade braided packing material. Kevlar®
- Lubrication: Graphite, Other, Polytetrafluoroethylene (PTFE)
-
Supplier: Allied Electronics, Inc.
Description: High-Temperature Basic Switch — TZ Series Features: SPDT Basic Switch Stable Operation from –65°C Up to an Ambient Temperature of 400°C All Special Materials Variety of Levers and Plungers Incorporates a Ceramic Insulator, Cobalt-Alloy Spring and Special-Alloy
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Inside Diameter: 0.05905515 inch
- Outside Diameter: 0.787402 inch
- Thickness / Working Height: 0.05905515 inch
- Features: Other
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Inside Diameter: 0.05905515 inch
- Outside Diameter: 0.7086618 inch
- Thickness / Working Height: 0.05905515 inch
- Features: Other
-
Supplier: FTL Technology
Description: Broad temperature range -75⁰C to +300⁰C Suitable for low lube and dry running conditions High wear resistance of seal lip High pressure capability Anti-adhesive characteristics FDA approval Outstanding sealing efficiency Low friction coefficient and compression set Capable of
- Maximum Operating Speed: 2,952.7559055118 ft/min
- Maximum Operating Pressure: 2,900.754 psi
- Operating Temperature: -103 to 572 F
- Features: Hydraulic / Pneumatic Seal
-
Supplier: Conax Technologies
Description: processes. Compact and easy to install, Roll Temp Assemblies are furnished with Conax B2 terminal heads. Brass contact buttons, flush-mounted in a spring-loaded plunger, provide excellent thermal transfer to the temperature sensor. They are available in all base metal
- Sensed Temperature: -90 to 400 F
- Probe Features: Available as an Assembly
- Features: Thermocouple
-
Supplier: Allied Electronics, Inc.
Description: Ultra-Small and Highly Sealed Water-Tight Housing Conforming to IP67 (Lead Wire Types) Wide Operating Temperature from –40°C to 85°C Gold Crossbar Contact and Coil Spring Offer Long Life Expectancy and High Reliability
-
Supplier: Hamilton Company
Description: Modern GC Headspace analysis requires injecting over large temperature ranges (e.g. ITEX analysis). Traditional headspace syringes come with a rubber O-ring sealed plunger which has a limited sealing performance at high temperatures. The high dynamic HD-Type
- Syringe Volume: 1 cc
- Pressure Rating: 200 psig
- Needle Gauge: 26
- Needle Length: 2 inch
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Kg Package Type: PP Box +export Carton Description Stainless Steel High Pressure Specialty Gas Changeover Manifold For High Purity Oxygen Nitrogen Argon Helium Hydrogen Co2 Stainless steel high-pressure specialty gas changeover manifolds are vital tools designed to provide a
- Maximum Pressure: 3,002.262574693978 psi
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Gems Sensors & Controls
Description: media. PTFE coated plungers, 316 stainless steel guide tubes and plunger springs, encapsulated coils and PTFE or Rulon® seat seals produce a truly robust cryogenic valve for applications requiring high cycle life and media temperature control. Applications:
- Pressure Rating: 40 to 1,000 psi
- Number of Ports/Ways: 2
- Flow (Cv): 0.04 to 0.77
- Actuation: Electric
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: 500PSI Output Pressure: 0-25,0-50,0-100, 0-250, 0-500PSI Working Temperature: -23~+74 Deg C Applied Gas: Pure Gases, Standard Gases, Corrosive Gases And So On Bonnet Material: Ss316L Seat: PCTFE Spring: Ss316L O-ring: Viton Strainer: 316L (um) Description Ultra High Purity
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Control Products, Inc.
Description: Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50°F to 221°F, depending on configuration. Switch mechanism: Beryllium copper sine
- Maximum Current Rating: 5 amps
- Maximum AC Voltage Rating: 120 volts
- Maximum DC Voltage Rating: 28 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Control Products, Inc.
Description: Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50°F to 221°F, depending on configuration. Switch mechanism: Beryllium copper sine
- Maximum Current Rating: 5 amps
- Maximum AC Voltage Rating: 120 volts
- Maximum DC Voltage Rating: 28 volts
- Operating Temperature: -53.888888888888886 to 73.88888888888889 C
-
Supplier: Euchner-U.S.A., Inc.
Description: Retrofits most known competitors Easy installation Low connection costs with screw terminals or plug connectors Domed plunger designed for high repeat accuracy Ball plunger can be actuated from different directions Extremely rugged and durable metal housing Impervious to
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 250 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -25 to 80 C
Find Suppliers by Category Top
Featured Products Top
-
plungers. These plungers are self-contained ball and spring devices perfect for indexing, locating or positioning in medical, aerospace, oil and gas, marine and electric vehicle applications. Their ceramic makeup offers high-temperature tolerance, chemical resistance, longevity and other key (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
-marking/marring High-temperature tolerance Enhanced thermal dissipation Learn More (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
Fast. Precise. Secure. Our knurled press-fit plungers eliminate the need for threading, ensuring a perfect installation with minimal effort. Designed for speed, accuracy and high-volume output, they provide reliable positioning, securing and indexing for applications across industries. Plus (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
Push-fit ball plungers are designed for easy installation into wood, soft plastic or aluminum. Ideal where a threaded spring plunger is impractical or when threaded adjustments are not required. The stainless steel variety offers the added benefit of maximum protection against rust and (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
It's Here! Vlier’s NEW Posi-Hex Ceramic Plungers Our new Posi-Hex Ceramic Ball Plungers are self-contained ball and spring devices for use in indexing, locating or positioning in a variety of applications. Made from alumina oxide, these parts possess unique (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
industries. Benefits of using ceramic material include: Cleanroom compatibility Corrosion resistance Electrical insulation Easily recyclable Longer life than steel/other metals Non-magnetic Nearly frictionless Lower weight than steel Non-marking/marring High-temperature tolerance Enhanced thermal dissipation (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
temperatures or high-strength materials for demanding environments. That’s where our team of highly skilled engineers is available to jump in to meet your needs for prototype designs of custom component hardware, production builds or quick-turn deliveries. Whatever the challenge, big or (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
OUR SETUPS: Standard Setup: Ground survival low, static, no movement: -30°C Ground survival high, static, no movement: +80°C Operational temperature low: -20°C Operational (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
can reference NACE MR0175 or API 20F for the corresponding ageing temperatures which are appropriate for your specific application requirements. If you have a spring application that requires high strength, corrosion (read more)
Browse Torsion Springs Datasheets for Coiling Technologies, Inc. -
temperature ball bearing service, springs, and heart valves. NITRONIC 60 ® (Alloy 218) (UNS S21800) Fe 63, Cr 17, Mn 8, Ni 8.5, Si 4, N 0.13 High strength fully Austenitic alloy that resists galling and wear (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc.
More Information Top
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > DISPLACEMENT PUMPS
…any of the following conditions: (1) misalignment of plunger (or rod) with stuffing box; (2) worn plunger , rod, stuffing-box bushings … speed or pressure; (7) high or low temperature of pumpage; (8) excessive … broken or weak valve springs , or system problems; (11…
-
Dubbel
…closed, open, lockedly D 1 -, technical F 1 -, state D of 1 system higher order X 7 … heating element H 15 -, refueling volumes H 16 target S 89 cup tappet P 57 tactile cutting method W 10 paw storage drive Q 73 plungers P 9 plunger machines … fork Q 44 plate springs G 57 temperature , empirical D 2 -, international…
-
Manual combustion engine
The outer cooling space of the steel- piston head is sealed thereto with divided spring sheet metals, image 7-20. .... The Ferrotherm®-Kolben offers through its method of construction by high strength and temperature resistance low wearing values.
-
Dubbel
…of the web curve B 16 cryptography Y 4, Y 13 -, asymmetric method Y 13 -, symmetrical method Y 13 cooler H 2, H 15 cooling limit temperature D 26 cooling load … fuel gases 12 cooling of the piston P artificial to 81 … parts E 78 -, production accuracy E 80 -, fluorine containing E 71 -, mating E 79, E 80 -, shapes E 80 -, configuration guidelines E 80 -, heating element welding E 79 -, high frequency welding E 79 … properties E 75 plastic springs Q 26 plastic foams…
-
Racing car technique
On the Ausrücker, a thrust bearing sits that between the stationary hydraulic system piston or disengaging ring and balances the rotating membrane spring . .... In contrast with car-applications, these thrust bearings in the running operation must can suffer significantly higher temperatures and rotation speeds also higher according to motorization.
-
Racing car technique
On the Ausrücker, a thrust bearing sits that between the stationary hydraulic system piston or disengaging ring and balances the rotating membrane spring . .... In contrast with car-applications, these thrust bearings in the running operation must can suffer significantly higher temperatures and rotation speeds also higher according to motorization.
-
Vehicle gear
Without would counter measures the piston to flinch the lamella packet then. .... The constructive measures for compensation of rotary printing are: • Superior setting back spring : hardly effort, but reduction of the effective … the function of rotation speed and oil temperature is influenced • Federgesteuertes clutch discharge valve: relatively high effort, improperly for controlled…
-
Opposed Piston Engines
…200 injectors, 199–200 Leyland L60 engine, 199– 200, 333 Napier Deltic, 295 starter motors, 345 starting air system, 370–371 Sulzer 3ZG9 engine, 395 swing beam engine (SBE), 503–504 temperatures , 335, 395 Vincent Marine … 430 spill valve, 250 spring , 84, 343, 411 stainless … Diamond Experimental OP Engine, 417 Fairbanks Morse engines, 346 French navy, 223 Fullagar engines, 38 German WWII E boat, 265 OP diesels, 379 U.S. Navy, 346 USS Plunger (SS179), 346 USS Pollack … 441 general arrangement, 438–440 high supercharging with 4ZGA19 engine…
-
Experimental investigations on gas springs with adjustable characteristic for a free piston engine
Through the use of a plunger , the thermal transfer surface just becomes then maximally when the temperature of gas through compression at the upper dead point its peak is reached and thus the wall heat transfer favored. .... The comparative high amount of the wall heat loss in Abb. 9 is Abb. 12 Wirkungsgrad the der volumenvariable gas spring for varying frequencies .
-
Thermal Management and Control in Testing Packaged Integrated Circuit (IC) Devices
In Figure 8d, individual spring -loaded plungers (not shown) press all the devices, captured in the plastic insert of the tray, against the electrical test contactors. .... The contactors (Figure 8c and 8d) are fastened to the temperature -controlled plate and are made of a high -thermal conductivity material such as aluminum.
Indicates content that may require registration and/or purchase.