Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Micro Sensor Co., Ltd.
Description: high temp pressure sensor and transducer uses a high-temperature pressure sensor as a sensing element. The media is transferred onto the sensor through heating cooling parts, and the high-accuracy amplified circuit board is in a
- Working Pressure Range: 1.450377 to 14,503.77 psi
- Pressure Measurement: Absolute, Gauge
-
Supplier: Emerson Automation Solutions – Rosemount
Description: biotechnology, pharmaceutical, and food and beverage industries. The sensor combines ruggedness with high performance. The steel-mesh reinforced membrane tolerates high temperature and pressure as well as repeated SIP cycles, but still provides high
- Oxygen Range: 0 to 20 ppm
- Maximum Diameter / Width: 0.4724412 inch
- Maximum Length: 4.724412 to 16.7322925 inch
- Operating Temperature Range: 14 to 284 F
-
Supplier: ThermOmegaTech®
Description: Operation The High Sample Temperature (HST) Safety Thermal Shutoff Valve is used to sense the sample temperature after the sample cooler and control flow based on fluid temperature. This valve is normally open and allows the sample to pass through it. If the sample
- Valve Size: 0.5 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 2
- Flow (Cv): 0.075
-
-
Supplier: Fluidwell bv
Description: The E126-EG delivers accurate measurement while withstanding the harshest conditions. It measures the actual flow, temperature and pressure and converts it with an ideal gas formula to gas volume at reference conditions (e.g. 0°C/1.013Bar or 14.7PSI /60°F). The reference conditions can
- Number of Inputs: 3 inputs
- Operating Temperature: -40 to 158 F
- Outputs: Analog Current, Frequency / Pulse
- Additional Process Inputs: Density, Temperature
-
Supplier: VEGA Americas, Inc.
Description: detects reliably with millimetre accuracy the limit level. The instrument can be used in vessels and steam generators as empty or full detector. The VEGASWING 66 offers maximum reliability and security in a wide process temperature and process pressure range. Your benefit
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
- Features: Solid-State Switch, Vibrating / Tuning Fork
-
Supplier: Priorclave, Ltd.
Description: Key Features Lower handwheel on door fitted with thermal and pressure locks to prevent opening at load temperature above 80°C and pressures above 0.2 bar. Tactrol 2 microprocessor control with simple and fully variable setting of process time, temperature with graphic
- Temperature Range: 284 F
- Capacity: 24.720260088870827 cubic feet
- Pressure Range: 34.809048 psi
- Features: Cooling System, Front Panel & Display
-
Supplier: Armstrong International
Description: temperature control accuracy of ±1°F (±0.5°C) and up to 200°F (95°C) heated water at the outlet. The E50S can handle a variety of input temperatures and pressures to give a temperature rise. With sudden changes of inlet pressure and temperature to the valve,
- Valve Size: 2 to 2.5 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Media Temperature: -13 to 257 F
-
Description: adjusting wrench counterclockwise when adjusting from low to high temperature; when adjusting from high to low temperature, wait until the sensor temperature cools to the adjusted temperature, and turn the adjusting wrench clockwise. 8. Attention. (1)
- Valve Type: Directional Valves
- Features: Regulators
- Media: Steam
-
Supplier: Pressure Washers Direct
Description: Powerful 6 HP Subaru Engine •EX170 engine is durable & reliable •EZ-Start reduces the amount of pull needed on recoil rope Diesel Fueled Water Heater •Standard temperature rise is 120 degrees •Includes thermo-sensor to prevent overheating •Easy access Schedule 80 coil
- Water Jet Pressure: 2,500 psi
- Power: 6 HP
- Power Source: Combustion Engine
- Features: Hot Water / Steam
-
Supplier: Pressure Washers Direct
Description: Powerful 13 HP Honda GX Engine With Electric Start •Battery operated electric starter makes operation a breeze •Battery with marine battery box included Diesel Fueled Water Heater •Maximum temperature rise of 120 degrees •Includes thermo-sensor to prevent overheating •Easy
- Water Jet Pressure: 4,000 psi
- Power: 13 HP
- Power Source: Combustion Engine
- Features: Hot Water / Steam
-
Supplier: Richardson RFPD
Description: M3200 Pressure Transducer The M3200 pressure transducer from the Microfused line of TE issuitable for measurement of liquid or gas pressure, even fordifficult media such as contaminated water, steam, and mildlycorrosive fluids. The transducer pressure cavity is
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: ThermOmegaTech®
Description: valves used on tank heating coils limit the temperatures of the heating element. By closing before coil temperatures are too high, the valves reduce the risk of over-temperature damage. When used as a subcooling steam trap, HAT valves reduce problems associated
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media Temperature: 300 F
-
Supplier: Locon Sensor Systems, Inc.
Description: Locon Sensor Systems is proud to supply special IP69k capable inductive sensors, made for various applications, where standard sensors can't compete. With their high temperature ranges up to +230°C, vacuum resistance, vibration and shock resistance and
- Operating Distance: 0.1181103 inch
- Operating Temperature: -13 to 302 F
- Output Load: 3-Wire PNP, DC Load
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: VEGA Americas, Inc.
Description: Application area Cable, rod or coaxial sensor. Its robust, mechanical design and the second process seal, the Second Line of Defense, protect the sensor for demanding measurement tasks. Process temperature: -196 ... 450° C; process pressure: -1 … 400 bar The VEGAFLEX 86
- Media Type: Liquid
- Meter Technology Type: Radar / Microwave
- Device Classification: Sensor-Only
-
Supplier: Transcat, Inc.
Description: Product Highlights Meets current 3A standards and ASME BPE-2002 CE compliant Current or voltage output signals available to suit most applications NEMA 4X, IP65 (IEC529) Advanced diffused semiconductor sensor for maximum stability Can be cleaned-in-place or steamed in-place High
- Working Pressure Range: 0 to 200 psi
- Pressure Measurement: Gauge
-
Supplier: ABB Measurement & Analytics
Description: temperature response. This ensures high integrity calibration and tighter control. Already a number of years in service, the proven multi-pole VP connector enables easy connection / disconnection of multi-parameter sensor signals. Data Exceptional resistance to poisoning and
- Form Factor: Hand Held
- Features: Measures ORP / Redox
- Measures pH: Measures pH
- User Controls: None
-
Supplier: Fluidwell bv
Description: sensors. Features Flow rate monitoring: two alarm values can be set: low and high flow rate alarm. Alarm values can be changed by the operator or they can be password protected. One alarm output for high, low or both combined flow rate alarms. Displays total and flow rate
- Number of Inputs: 1 inputs
- Operating Temperature: -40 to 158 F
- Features: Alarm, Programmable
- Outputs: Analog Current, Analog Voltage, Switch
-
Supplier: Azbil Corporation
Description: can be applied to a wide-range applications. Usable as differential pressure flowmeters for measuring gas, steam, and liquid. These products with mass flow sensors provide gas flow measurement and control that is featured by quick response, low pressure drops, and wide
- Features: Differential Pressure Meter, Gas, Liquid, Steam, Velocity Meter
- End Fittings: Flanged
- Meter Technology: Venturi Tube, Vortex (Shedding) Meter
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Fully Welded Sensor Integrated Temperature and Pressure Measurement (Optional) Field Configurable Ranges, Outputs and Display HART® protocol High Temperature Version to 400°C High Pressure Version to 1450 PSIG (100 Bar) The Heinrichs
- Pipe Diameter: 0.5 to 8 inch
- Gas Volumetric Flow Rate: 1.76499 to 164,842.41771 SCFM
- Velocity Flow Rate: 1 to 30 ft/sec
- Operating Temperature: -5 to 140 F
-
Supplier: Malema Sensors
Description: conditions Volumetric and mass flow measurement with built-in temperature sensor option High accuracy and repeatability Suitable for liquids, gases and steam Patented design (Patent No. US 7,478,565 B2)
- Features: Digital Display, Gas, Liquid, Mass Flow Meter, Velocity Meter, Volumetric Flow Meter
- End Fittings: Flanged
-
Supplier: Siemens Process Instrumentation
Description: SITRANS FX is your all-in-one vortex solution for volumetric and mass flow measurement of steam, gases and liquids – and so much more. These reliable all-rounders integrate flow, pressure and temperature monitoring into one user-friendly, 2-wire device. You benefit from enhanced
- Media Temperature: -40 to 464 F
- Media Temperature Range: -40 to 464 F
- Electrical Output: Analog Current, Frequency
- Features: Computer Controllable, Digital Display, Digital Front Panel, Gas, Liquid, Steam, Velocity Flow Meter, Velocity Meter
-
Supplier: Siemens Process Instrumentation
Description: application needs, so there’s typically no setup onsite required. Offers configuration options for extreme conditions including high temperature and high pressure applications such as: harsh applications found in chemical, HPI and energy industries for example, LPG gas
- Measuring Range: 11.81103 to 2,952.7575 inch
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Meter Technology Type: Radar / Microwave
-
Supplier: Priorclave, Ltd.
Description: Key Features Lower handwheel on door fitted with thermal and pressure locks to prevent opening at load temperature above 80°C and pressures above 0.2 bar. Tactrol 2 microprocessor control with simple and fully variable setting of process time, temperature with graphic
- Temperature Range: 284 F
- Capacity: 15.89159577141696 cubic feet
- Pressure Range: 34.809048 psi
- Features: Cooling System, Front Panel & Display
-
Supplier: Infinity Fluids Corp.
Description: flow housing volume, ensures ultra efficient and responsive control. Use on all liquids, gases and vapors including steam. SPECIFICATIONS Compact heaters up to 16kW Process temperatures to 600° C (1200° F) Low and high operating pressures Optional Finishes,
- AC Voltage Required: 208 to 480 volts
- kWatts: 10 to 72 kW
- Flange or Thread Diameter: 1 to 2 inch
- Inlet and Outlet Separation: 20.5 to 36.5 inch
-
Supplier: Fluidwell bv
Description: coefficient algorithm stored in the flow computer. The reference temperature can be defined as desired (e.g. 15°C, 20°C or 60°F). The usual difficulties encountered in such applications include: pulsating flows, very low consumption readings, vibration and high ambient
- Number of Inputs: 4 inputs
- Operating Temperature: -40 to 176 F
- Outputs: Analog Current, Analog Voltage, Frequency / Pulse
- Flow Sensor Inputs: Differential Pressure Meters, True Mass Flow Meters, Velocity Meters
-
Supplier: Infinity Fluids Corp.
Description: Compact, rapid heating of liquids, steam and gases for the most demanding applications Infinity has developed and patented the most efficient and rapid response heater for all precision control processes with negligible pressure drop. Applications that demand precise temperature
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.25 to 10 kW
- Flange or Thread Diameter: 0.25 to 0.5 inch
- Inlet and Outlet Separation: 12 to 16 inch
-
Supplier: MBW Calibration AG
Description: The 573 Dew Point Mirror is a high performance 19″ rack format instrument that is very well suited to fixed industrial installations. The 573 is equipped with an integral measurement head, pressure sensor, sample pump and flow meter for continuous precision monitoring of
- Dew Point Range: -76 to 203 F
- Dew Point Accuracy: 0.18 F
- Operating Temperature: 50 to 104 F
- Electrical Outputs: Analog Current
-
Supplier: FineTek
Description: capable of measuring the solid level, liquid level and medium surface. The product models include coaxial, tube/rod, steel wire cable type for the customer's choice, suitable for high temperature and high pressure medium liquid level measurement. 。Meets the various
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Transmitter
-
Supplier: Priorclave, Ltd.
Description: requirements. Also adding to the versatility of the C60 top loading autoclave range is its mobility, castors enabling it to be easily moved when required. Key Features Quickseal single-action door fitted with thermal and pressure locks to prevent opening at load temperature above 80oC
- Temperature Range: 284 F
- Capacity: 2.118879436188928 cubic feet
- Pressure Range: 34.809048 psi
- Features: Cooling System, Front Panel & Display
-
Supplier: Priorclave, Ltd.
Description: requirements. Also adding to the versatility of the C60 top loading autoclave range is its mobility, castors enabling it to be easily moved when required. Key Features Quickseal single-action door fitted with thermal and pressure locks to prevent opening at load temperature above 80oC
- Temperature Range: 284 F
- Capacity: 2.118879436188928 cubic feet
- Pressure Range: 34.809048 psi
- Features: Cooling System, Front Panel & Display
-
Supplier: Enercorp Instruments Ltd.
Description: both the operator and the temperature sensor. The proper thermowell will reduce the possibility of damage to the temperature sensor due to corrosion, pressure or the flow of abrasive or viscous media. In addition a defective instrument may be removed without
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: biopharmaceutical production, the internal pressure vessel and the piping for water are steam-sterilisable. Sartocheck® 4 features an external pressure transducer that is located on top of the housing. It uses this transducer to control the initial pressure accordingly to
- Features: Other
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Fluidwell bv
Description: sensors. Features Displays instantaneous flow rate, measuring and time unit. Very large 26mm (1") high digits for flow rate. Selectable on-screen engineering units for flow rate: mL, L, m³, mg, g, kg, ton, GAL, bbl, lb, cf, REV, scf, Nm³, NL, P or no unit. Selectable on-screen time
- Number of Inputs: 1 inputs
- Operating Temperature: -40 to 158 F
- Outputs: Analog Current, Analog Voltage
- Flow Sensor Inputs: Differential Pressure Meters, True Mass Flow Meters, Velocity Meters
Find Suppliers by Category Top
Featured Products Top
-
ratio is ideal for low pressure regulation, down to 0.5 psi (0.034 bar). Droop and rise effects are essentially eliminated even with wide inlet pressure swings. In addition, the PEEK® valve seat in the first stage provides improved resistance to high temperatures. This (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
monitor pressure of regulators and system • Tested for use with oxygen Technical Data Body Material: see ordering info Type: Radial or axial direction Working Temperature (read more)
Browse Pressure Gauges Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Pressure sensors are used in many applications. But most of the time, when we talk about high-precision pressure measurement, we imagine large, bulky pressure sensors from aerospace or the military. Dr. Jorge Andres Diaz has (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
This ASIC sensor from Fujikura comes with a calibrated, temperature-compensated output in various pressure ranges from 0-25 kPa up to 0-1000 kPa. The most significant advantage of this part is the extremely high accuracy of 1.5% full-scale. Aggressive pricing for volume (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
A pressure sensor is a device employed to measure the pressure of gases and liquids. These sensors are used in a wide range of applications, from altitude sensing to pressure switching in water networks. In some cases, pressure sensors may need to be used in harsh conditions, high temperature (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
. The challenge: High temperature and corrosive environments Liquids used in industrial processes often contain corrosive chemicals or are handled at elevated temperatures. These conditions can damage conventional pressure sensors. In (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
promote efficiency. From monitoring wellhead pressure to verifying pipeline integrity, these devices serve to reduce numerous environmental risks for workplace and personnel safety. With the extreme conditions that are typical of such applications, robust sensors with high-temperature and corrosion (read more)
Browse Pressure Sensors Datasheets for ASAP Semiconductor LLC -
High-Temperature Safety Valves for Industrial Pressure Protection Industrial steam systems and high-pressure pipelines require reliable safety valves capable of operating (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
vacuum configuration. This sensor is temperature-compensated with a calibrated analog output. High accuracy 0.5%FS available on request! Measuring range 0 to 0.25...12 bar Pressure type Gauge (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Pressure Sensor Interface with Polynomial Compensation and Diagnostics The A17700 is a sensor interface IC designed to interface piezo resistive bridge for pressure sensing. It offers high accuracy output in Analog, PWM and SENT format with diagnostic (read more)
Browse Pressure Sensor Chips Datasheets for Allegro MicroSystems Inc.
Conduct Research Top
-
Bringing Energy Efficiency and Cost Savings to Veteran's Facilities
and temperature will change the mass flow rate of steam. Even a "small" change of 10 percent in steam pressure will result in a 10 percent error in non-compensated mass flow. This means that, in a typical differential pressure measurement installation, the volumetric flow rate measured by the device
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
and think they are producing saturated steam, but in fact, they have a 50% over heat and are measuring superheated steam. With saturated steam, the pressure and temperature are linked toget and move in concert together as conditions change. Whereas superheated steam has a tremendous amount of additional
More Information Top
-
Methods of probing the two-phase flows (review)
In conditions of the water– steam flow at high pressures and temperatures , the sensor resource is limited because of variations of insulating properties of the interelectrode gap.
-
Proceedings of the Twenty-First Water Reactor Safety Information Meeting: Volume 1, Plenary session; Advanced reactor research; advanced control system technol...
Illustration of an application of serial microbend sensors to measure surface temperature of a high pressure steam line using an optical time domain reflectometer (OTDR).
-
Power Plant Control and Instrumentation: the control of boilers and HRSG systems
Because the steam - temperature sensors used are subjected to the high pressures and tempera- tures of the superheater, they have to be enclosed in substantial steel pockets.
-
Continuous clinical monitoring using fiber optic sensors
Finally, steam sterilization exposes the sensor to extremely high temperatures and pressures that may destroy the sensor layer through chemical reaction or physical disruption of the sensor material.
-
Floating OE sensor array for offshore marine oil spill monitoring and pollution control
Conductance liquid level sensors have been used for underground high - pressure high- temperature steam pipeline application in New York City by L.C. Pegasus a few years ago.
-
Development of a FBG vortex flow sensor for high-temperature applications
Conditions in high pressure steam are harsh, requiring the vortex flow sensor to withstand temperatures up to 300° and pressures of up to 100 bar or more.
-
Advanced Cell Development and Degradation Studies
… controllers, a heated water-bath humidifier, a low- flow Bronkhorst Controlled Evaporation and Mixing (CEM) unit (100 g/hour steam), a high-flow CEM unit (1000 g/hour steam ) online dew-point sensors , temperature and pressure measurement instruments, a high -temperature furnace, and a …
-
http://waset.org/publications/12320/investigation-of-pre-treatment-parameters-of-rye-and-triticale-for-bioethanol-production
Fig. 1 Pre-treatment hydrolysis apparatus: 1 – Reactor; 2, 11 – Temperature sensors; 3 – Pressure sensor; 4, 6 – High pressure steam tubes; 5 – Steam condensate pot; 7 – Temperature sensor ; 8 – Steam supply control valves; 9 – …
Indicates content that may require registration and/or purchase.