-
Supplier: Industrial Flow Solutions
Description: Fahrenheit® High temperature slurry pump HIGH TEMPERATURE up to up to 200°F (93°C) Abrasive resistant chrome iron components Heads to 170’ Built-in agitator Built in thermal protection Double mechanical seals – SiC/SiC lower and carbon ceramic Top discharge
- Maximum Discharge Flow: 501 to 650 GPM
- Discharge Size: 4 to 6 inch
- Media Temperature: 200 F
- Horsepower: 7.5 to 15 HP
-
Supplier: Liberty Pumps
Description: Handling fluid temperatures of up to 200 degrees F., Liberty's HT40-series submersible pump is designed for hot water applications such as boiler blow-down pits, condensate pits and high temperature water transfer. Other features include all cast iron housings,
- Discharge Size: 1.5 inch
- Horsepower: 0.4 HP
- Pump Housing Material: Cast Iron
- Features: Submersible Pumps
-
Supplier: Cole-Parmer
Description: • Versatile
operate pumps in either a vertical or horizontal position • Compact and economical • Screened inlet helps prevent clogging High-temperature effluent pumps are ideal for boiler blow-down sump pits and transformer vaults. Maximum liquid temperature - Horsepower: 0.333333333333333 HP
- Maximum Discharge Flow: 50 GPM
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps
-
-
Supplier: Cole-Parmer
Description: • Versatile
operate pumps in either a vertical or horizontal position • Compact and economical • Screened inlet helps prevent clogging High-temperature effluent pumps are ideal for boiler blow-down sump pits and transformer vaults. Maximum liquid temperature - Horsepower: 0.5 HP
- Maximum Discharge Flow: 80 GPM
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps
-
Supplier: EBARA Pumps Americas Corporation
Description: high-chrome iron wear liners – Avoid costly casing replacement due to excessive wear Integral high-chrome iron elbow 304 Stainless Steel stand, inlet screen and hardware – high tensile strength and corrosion resistance 56.8 Rockwell Hardness for all high-chrome iron
- Discharge Size: 2 to 6 inch
- Horsepower: 7.5 to 30 HP
- Maximum Discharge Flow: 1,200 GPM
- Maximum Discharge Pressure: 322.932218 psi
-
Supplier: Versa-Matic Pump Co.
Description: For a pump that handles mud, leaves, sand, and any solid up to 1.5" without clogging, get the SludgeMaster™ air-driven high-flow pump. This trash pump operates at up to 300 gpm—our highest flow rate— runs on compressed air for continuous power supply. Weighing just 59
- Discharge Size: 3 inch
- Maximum Discharge Flow: 300 GPM
- Maximum Discharge Pressure: 28 psi
- Power Source: Air / Pneumatic
-
Supplier: EBARA Pumps Americas Corporation
Description: Portable, slim-line top discharge submersible dewatering pumps are capable of handling contaminated fluids in the most severe and corrosive applications at construction sites, mines, power stations, steel plants, on ships and in aquaculture. The model DWP/DWPM pumps are
- Discharge Size: 2 to 8 inch
- Horsepower: 1.3 to 58 HP
- Maximum Discharge Flow: 30 to 2,000 GPM
- Media Temperature: 104 F
-
Supplier: Liberty Pumps
Description: 180 degrees Fahrenheit max fluid temperature Oil-filled thermally protected motor Permanently lubricated bearings Powder coated finned aluminum motor housing High temperature float Stainless steel fasteners
- Discharge Size: 1.5 inch
- Horsepower: 0.5 HP
- Pump Housing Material: Plastic
- Features: Submersible Pumps, Sump Pumps
-
Supplier: BakerCorp
Description: rpm (engine speed) GENERAL INFORMATION Weight: 135 lbs – 420 lbs (pump head) Standard Mount: HPU’s are trailer mounted Prime Mover: Diesel engine/Hydraulic fluid Casing Material: Cast iron or carbon steel Seal Type: Tungsten/tungsten or carbon/ Ni-hard steel Safety Features: High water
- Discharge Size: 6 inch
- Maximum Discharge Flow: 100 to 1,750 GPM
- Maximum Discharge Pressure: 280 psi
- Media Temperature: 190 F
-
Supplier: BakerCorp
Description: rpm (engine speed) GENERAL INFORMATION Weight: 135 lbs – 420 lbs (pump head) Standard Mount: HPU’s are trailer mounted Prime Mover: Diesel engine/Hydraulic fluid Casing Material: Cast iron or carbon steel Seal Type: Tungsten/tungsten or carbon/ Ni-hard steel Safety Features: High water
- Discharge Size: 4 inch
- Maximum Discharge Flow: 150 to 1,000 GPM
- Maximum Discharge Pressure: 280 psi
- Media Temperature: 190 F
-
Description: Cat Pumps offers a line of centrifugal pumps that complements our piston and plunger pump product line. These pumps offer solutions to high-flow, low-pressure pumping needs. The pump housings are made of bulge formed 304 stainless steel that is stronger,
- Horsepower: 0.8 HP
- Maximum Discharge Flow: 74 GPM
- Maximum Discharge Pressure: 21 psi
- Media Temperature: -10 to 240 F
-
Supplier: Instrumentation Northwest, Inc.
Description: This pump is a true programmable pump. The 2-wire motor lead serves as a communication cable for diagnostics and programming. Built-in protection against dry-run, over/under voltage, overload, and over temperature eliminates the need for external motor monitoring. The Redi-Flo3
- Pump Type: Sampling Pumps
-
Supplier: Industrial Flow Solutions
Description: Fahrenheit® High temperature, high head, corrosion-resistant, dewatering pump HIGH TEMPERATURE up to 200°F (93°C) High head up to 140’ Cast 316 stainless steel (ASTM 48), no welds FKM Elastomers (EPDM or Buna optional) Double mechanical seal design
- Maximum Discharge Flow: 105 to 409 GPM
- Discharge Size: 2 to 4 inch
- Media Temperature: 200 F
- Horsepower: 2 to 10 HP
-
Supplier: Goulds Water Technology, a xylem brand
Description: The High Temp Sump Pump is designed for extreme operating conditions and is instrumental where liquids are too hot for conventionally built submersible pumps. This would include moving wastewater coming from high temperature processes like boiler blow down
- Pump Type: Centrifugal Pumps, Sump Pumps
- Features: Water Pumps
-
Supplier: Industrial Flow Solutions
Description: Fahrenheit® High temperature shredder pump Withstands temperatures up to 200°F (93°C) 304 stainless steel for superior corrosion resistance Wear-resistant shredding system Heavy duty lifting rings Built in thermal protection Cable entry sealing system to prevent wicking
- Maximum Discharge Flow: 95 to 911 GPM
- Discharge Size: 2 to 6 inch
- Media Temperature: 200 F
- Horsepower: 1 to 20 HP
-
Supplier: Industrial Flow Solutions
Description: Fahrenheit® High temperature, Dual shredding solids handling pump. High temperature up to 200°F (93°C) Dual shredding patented RAD-AX® (Radial + Axial) dual shredding technology designed to cut, shred, shear to expedite flow Designed to prevent clogs in wastewater
- Maximum Discharge Flow: 190 to 410 GPM
- Discharge Size: 3 inch
- Horsepower: 2 to 5 HP
- Power Source: AC Powered
-
Supplier: Instrumentation Northwest, Inc.
Description: An integrated datalogger and pressure/temperature sensor, INW's AquiStar® PT2X is ideal for monitoring groundwater, well, tank and tidal levels, as well as for pump testing and flow monitoring. Constructed with 316 stainless steel, Viton® and Teflon®, this sensor provides
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: pumps are designed for general, commercial and industrial applications. Ideal for circulation pump applications. They will pump fresh water, seawater, and other liquids that are compatible with the pumps materials and that are of similar viscosity to water. Liquid
- Discharge Size: 0.37007894 inch
- Horsepower: 0.00691553718609855 to 0.00707636363228689 HP
- Maximum Discharge Flow: 1.716 GPM
- Media Temperature: 32 to 212 F
-
Supplier: KSB AG
Description: voltage, high voltage Type of installation Long- coupled Type of coupling Direct Type of lubrication Oil / Pressurized oil lubrication Max. permissible fluid temperature 45 °C
- Horsepower: 10.05165288677115 HP
- Maximum Discharge Flow: 5.28344 to 88.05733333333333 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 113 F
-
Supplier: KSB AG
Description: voltage Low voltage, high voltage Explosion protection OHNE Type of coupling None Type of lubrication Pressurized oil lubrication Max. permissible fluid temperature 0 Pump set location Wet well Casing material (EN standard) GRAUGUSS Free passage 60 mm Maximum head 21, 00 m
- Horsepower: 2.01033057735423 HP
- Maximum Discharge Flow: 176.11466666666666 GPM
- Power Source: AC Powered
- Features: Centrifugal Pumps, Positive Displacement Pumps, Submersible Pumps, Wastewater, Wastewater Treatment Pumps, Water Pumps
-
Supplier: KSB AG
Description: Single- or multistage centrifugal pumps in ring-section design, single entry; for vertical and depending on the number of stages horizontal installation; radial or mixed flow hydraulic systems availablewith reduced impeller diameters; driven by submersible motors. Applications: pumping
- Horsepower: 509.2837462630716 HP
- Maximum Discharge Flow: 4.446895333333333 to 96.86306666666665 GPM
- Maximum Discharge Pressure: 826.71489 psi
- Media Temperature: 122 F
-
Supplier: KSB AG
Description: Design Vertical, multistage, barrel pull-out, ring-section pump for underfloor installation on a base frame in the pump sump, radial impellers, single-entry suction impellers, flanges to DIN or ANSI standards. Applications Pumping condensate in power stations and energy systems.
- Horsepower: 536.088153961128 HP
- Maximum Discharge Flow: 30.820066666666666 to 1,585.032 GPM
- Maximum Discharge Pressure: 580.1508 psi
- Media Temperature: 392 F
-
Supplier: Goulds Water Technology, a xylem brand
Description: The Goulds Water Technology Pumps line of GV Plus submersible vortex sewage pumps is designed for maximum durability and reliability for building services applications. They feature a vortex style dynamically balanced impeller, dual mechanical seal and float leakage sensor. The
- Pump Type: Wastewater Treatment Pumps
-
Supplier: Philatron Wire & Cable
Description: Duty Trucking Cables and Hoses High and Medium Voltage Cables Multi-Conductor Control Cables Portable Power Generator Cable Stage Lighting Cable (Outdoor and Indoor)Submersible Pump Cable
- Features: Bulk Cable, Industrial / Instrumentation and Control
- Product Type: Cordage, Multiconductor Cable
- Cable Shielding: No Shielding
-
Supplier: Monarch Instrument
Description: The Track-It™ Pressure/Temp and Vacuum/Temp Data Loggers are battery powered stand alone water tight compact data loggers that record up to 64,000 samples. They can be configured to record both Pressure and Temperature or Vacuum and Temperature or either parameter alone to maximize
- Working Pressure Range: 5,800 psi
- Vacuum Range: 0 to 760 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
-
Supplier: Philatron Wire & Cable
Description: movie/stage lighting, submersible pump, undersea and military field operations. Made in the USA to high quality standards.
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -65 to 125 C
- North American (AWG): 12 to 6 AWG
- Features: Bulk Cable, No Shielding, Other
-
Supplier: PMC Engineering LLC
Description: The PMC VersaLine® VT1000 Series transmitters are specifically designed to work alongside our VL submersible series for Topside Measurements of a wide range of water related applications for measurements of ground, surface, waste, sea water and oceanography. Typical applications for the VT
- Working Pressure Range: 1 to 15,000 psi
- Accuracy: 0.05 to 0.1 ±% FS
- Operating Temperature: -40 to 255 F
- Measurement Type: Absolute, Differential, Gauge
-
Supplier: Waukesha Bearings
Description: With technological advances in steam-assisted gravity drainage (SAGD), electric submersible pumps (ESPs) are operating at higher temperatures and placing increased demands on the thrust bearings in the seal/protector section and motor. To sustain high load capacity at
-
Supplier: Philatron Wire & Cable
Description: ships, emergency hospital black outs, movie/stage lighting, submersible pump, undersea and military field operations. Philatron Wire & Cable is a mining cable manufacturer and all cables are made in the USA to high quality standards.
- Operating Temperature: -60 to 125 C
- Features: Bulk Cable, No Shielding, Other
- Product Type: Multiconductor Cable
- Standards / Approvals: UL Recognized Component Mark (US and Canadian)
-
Supplier: 3M Advanced Materials Division
Description: are designed for demanding electrical submersible pumps (ESPs). The bearing faces are separated by a fluid film, which minimizes wear and significantly decreases bearing frictional losses – improving motor efficiency and allowing higher ROP. In electrical submersible
-
Supplier: General Plastics Manufacturing Co.
Description: Performs in freshwater or saltwater Compatible with many types of adhesives Max use temperature of 230°F (110°C) APPLICATIONS Underwater buoyancy Underwater robotics (ROV/AUV) Semi-submersible craft Pipeline flotation Subsea mooring buoyancy Buoyancy for assembly components in
- Bulk Density: 12 lbs/ft³
- Tensile Strength: 430 to 1,500 psi
- Use Temperature: 230 F
- Applications: Buoyancy, Marine
-
Supplier: Siemens Process Instrumentation
Description: Siemens Echomax transducers are easy to install and require little to no maintenance, handling dust, moisture, vibrations, flooding, and high temperatures without fail. And for those dirty applications, ultrasonic transducers’ self-cleaning faces literally shake themselves clean of
- Beam Angle: 10 degrees
- Measurement Range: 304.7998354080889 to 7,924.795720610311 mm
- Features: Other
-
Supplier: Monarch Instrument
Description: The Track-It™ Pressure/Temperature and Vacuum/Temperature Data Loggers with Display are battery powered stand alone water tight compact data loggers that record up to 130,000 samples. They can be configured to record both Pressure or Vacuum and Temperature or either parameter
- Working Pressure Range: 5,800 psi
- Vacuum Range: 0 to 760 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
-
Supplier: UL Standards & Engagement
Description: In a multiple-conductor cable that is other than submersible-pump cable and does not have a grounding conductor it is appropriate to have one circuit conductor without insulation. It is also appropriate for a submersible pump cable to have a grounding conductor and for
Find Suppliers by Category Top
Featured Products Top
-
Vaughan Co., Inc. manufactures custom submersible pumps to match your specifications. Materials are chopped and conditioned by the pump as an integral part of the pumping action. These pumps must have demonstrated the ability to chop through and pump high concentrations of solids such as (read more)
Browse Submersible Pumps Datasheets for Vaughan Company -
Vaughan Co. Inc.'s E Series Submersible Chopper Pumps are specifically designed to pump waste solids at heavy consistencies without plugging or dewatering of the solids. Materials are chopped and conditioned by the pump as an integral part (read more)
Browse Submersible Pumps Datasheets for Vaughan Company -
NMT Submersible Long Shaft Centrifugal Pumps for the Chemical Industry The DICKOW® submersible pump, type NCT, for the chemical industry (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
ITEM # NMT, NMT SUBMERSIBLE LONG SHAFT CENTRIFUGAL PUMP FOR THE CHEMICAL INDUSTRY The DICKOW® submersible pump, type NCT, for the chemical industry is a vertical pump with (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
NMT Submersible Long Shaft Centrifugal Pump for the Chemical Industry The DICKOW® submersible mag-drive pump, type NMT, for the (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
The submersible demo The demo skid consists of 2 tanks (top clear tank & lower stainless-steel reservoir), an electric pump, 2 actuators, 2 valves, a control panel and level (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
automatically actuate the submersible electric actuator every 90 seconds, 24 hours a day, 7 days a week. After several months under water, the column of water even began to freeze and thaw over the winter! No problem for the lndelac electric actuator. Under the ice and water, in below freezing temperatures the (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
The Gorman-Rupp HS Series® is a line of high-performance hydraulic submersible pumps designed for trash handling, dewatering applications, and pumping sludge and slurries. With advanced engineering and durable construction, these pumps handle large flow rates and significant solids (read more)
Browse Hydraulic Pumps Datasheets for Gorman-Rupp Pumps -
High temperature resistance is essential in many applications. Gas turbines, fuel nozzles, heat treating fixtures, and furnace baffles. These materials must stand up to high heat, extreme oxidation potential and cycling. HASTELLOY (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
committed to leading the markets we serve through superior technology and operational excellence. Our products are engineered to provide low power consumption, reduced operating temperatures, and increased reliability and efficiency. Our designs address the needs of everything from large-frame turbomachinery to small, high-speed turbochargers, electric submersible pumps to subsea pumping equipment, compressors to gearboxes (read more)
Browse Ceramic Bearings Datasheets for Waukesha Bearings
More Information Top
-
Geothermal direct use engineering and design guidebook
High temperature submersible pumps were developed f o r deep settings i n o i l fields.
-
The European HDR project at Soultz sous forets: Stimulation of the second deep well and first circulation experiments
The second circulation test was performed using a 24 stage high temperature submersible pump in GPK-1 .
-
Enhanced Geothermal Systems (EGS) well construction technology evaluation report.
High-temperature pumps – It is likely that high temperature submersible pumps will be required to facilitate EGS fluid production.
-
Downwell pump reliability: Geothermal experience update: Final report
"Development of High Temperature Electric Submersible Pump ".
-
Simulation of Noncondensable Gases in SAGD Steam Chambers
With the recent move from gas lift to high temperature electric submersible pumps (ESPs) for SAGD production lift and the resulting ability to measure gas production volumes, it has become apparent that for deeper reservoirs with higher initial solution gas content, which…
-
Chapter 9. Well Pumps
High - temperature submersible pumps were developed for deep settings in oil fields.
-
Got Steam? Understanding ESP Steam Handling Capabilities in the Centrifugal Pump
Abstract The successful development and implementation of high temperature Electric Submersible Pump (ESP) technology for Steam Assisted Gravity Drainage (SAGD) applications has allowed operators to reduce their flowing bottom-hole pressures and achieve higher production rates.
-
Little Giant 9EN-CIA-RFS, 4/10 HP, 57 GPM - Eliminator Effluent Pump, 20' power cord (509320) at PlumberSurplus.com
Little Giant HT-10E-CIA-FS High Temperature Submersible Effluent Pump with Integral Float Switch (511700) .
-
Analysis of the Performance of the Asynchronous Motor in the High Temperature
Improvement of Electric Submersible Pump in High Temperature .
Indicates content that may require registration and/or purchase.