-
Supplier: CAS DataLoggers
Description: maximum logged temperature and minimum logged temperature. A push button is used to cycle through the functions. Logging and alarm status are shown using two high intensity LEDs. Lascar EL-USB-TP-LCD -40°C to +125°C (-40 to +257°F) probe measurement range High
- Sensed Temperature Range: -40 to 257 F
- # of Inputs / Channels: 1 #
- Celsius / Centigrade Scale Divisions: 0.5 deg C
- Features: Battery Powered, Datalogger, Detachable Probe(s)
-
UV Light Systems - Temperature Controller, Thermoelectric, ±14A, ±24V, 336W, USB, High Power -- 3700Supplier: Newport MKS
Description: results in great temperature stability and higher reliability. Protection features include: ITE Limit, Hi and Lo Temperature Limits, Voltage Limits, Sensor Open and TE Open Detection. To prevent noise pickup, either by the output lines or the sensor inputs, shielded cables are
-
Supplier: Allied Electronics, Inc.
Description: HumidiProbe is the straightforward and practical way to measure and record humidity and temperature using your PC. The HumidiProbe is a self-contained humidity and temperature measuring data logger. Simply position the HumidiProbe near the source you want to measure, plug the
-
-
Supplier: Sealevel Systems, Inc.
Description: full-speed (12 Mbps) data rates between the downstream USB device. Standard operating temperature range is -20C to +60C and extended temperature ranges are optional. If you need a USB isolator with removable cables, see the ISO-1. If you need an OEM USB
- Operating Temperature: -20 to 60 C
- Features: Bulk Cable
- Standards / Certifications: CE Marking, FCC, RoHS
-
Supplier: Sealevel Systems, Inc.
Description: cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure metal-to-metal connection to the hub and prevents accidental cable disconnection. The hub’s seven SeaLATCH USB type A connectors can secure USB peripherals to the hub in the same
- Number of Ports: 7 #
- Data Rate: 0.48 Gbps
- Network Equipment: Hub
-
Supplier: InspectorTools
Description: different surfaces Adjustable High/Low set points with audible alarm alerts user when temperature exceeds the programmed set points USB interface Double molded housing Complete with Type K Temperature probe, USB cable and software, carrying case and 9V
-
Supplier: Sealevel Systems, Inc.
Description: With industrial and OEM applications increasingly adding USB devices, the need for more USB ports becomes a necessity. The HUB7P is a powered USB 2.0 7-port hub that is perfect for adding high-speed USB ports to industrial computing platforms. The HUB7P is
- Number of Ports: 7 #
- Data Rate: 0.48 Gbps
- Network Equipment: Hub
-
Supplier: Advantech
Description: ULI-414LI - USB 2.0 Hub, 4-Ports, High Retention Connectors Expands 1 USB port to 4 USB ports ESD Level 4 (Contact 8 kV, Air 15 kV) Performance Criteria B USB 2.0, 480 Mbps, high speed Wide operating temperature (-40 to +80 °C) Rugged panel mount case
-
Supplier: Sealevel Systems, Inc.
Description: a secure connection to the device and prevents accidental cable disconnection. The hub’s four SeaLATCH USB type A connectors can secure downstream USB peripherals to the hub in the same way. Find optional USB cables with SeaLATCH USB connectors under the
- Number of Ports: 4 #
- Data Rate: 0.48 Gbps
- Network Equipment: Hub
-
Supplier: Advantech
Description: ULI-421CL - USB 2.0 Isolator, 4 kV, High Retention Connectors Full (12 Mbps) USB Speed 4 kV Isolation Protection 15 kV ESD Protection -40 to +80°C Wide Operating Temperature High Retention USB Connectors Ultra-Compact Size USB Bus Powered USB
- Operating Temperature: -40 to 176 F
- Mounting: In-Line / Integrally Attached
-
Supplier: TE Connectivity
Description: Body Features Cable Color : Black Conductor Material : Silver-Plated High Strength Copper Jacket Material : FEP Dimensions Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 90 Other Dielectric Material : Foamed FEP Usage Conditions Cable Type : USB 3.1
- Operating Temperature: -65 to 200 C
- Features: Other
- Standards / Certifications: RoHS
-
Supplier: TE Connectivity
Description: Wire-to-Wire Sealable : Yes USB Adapter Type : A USB Connector Type : USB 2.0 Type-A USB Version : 2.0 Usage Conditions Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ] Soldering Temperature (Max) : 350 DEGC [662 DEGF ]
- Current Rating: 1.5 amps
- Number of Contacts: 4 #
- Connector Type: USB Connector, Wire-to-Wire Connector
- Features: USB Type A
-
Supplier: Cole-Parmer
Description: • Built-in IR thermometer lets you quickly spot check surface temperatures for immediate diagnosis • Immediate, delayed, or push-to-start data logging • Easy-to-read, backlit LCD • USB 2.0 interface • Built-in IR thermometer allows safe, noncontact measurement of surface
- Data Acquisition: Datalogger / Recorder
-
Supplier: Advantech
Description: ULI-414CI - USB 2.0 Hub, 4 Port, Industrial, Isolated, High Retention Connectors Expands one USB port to 4 USB ports (USB 2.0) 4 kV Isolation & ESD Level 4 (contact 8 kV, air 15 kV) Performance Criteria B Protection Data rate: 12 Mbps at high speed Wide
-
Supplier: Advantech
Description: ULI-417CI - USB 2.0 Hub, 7 Port, Industrial, Isolated, High Retention Connectors Expands one USB port to 7 USB ports (USB 2.0) 4 kV isolation & ESD Level 4 (contact 8 kV, air 15 kV) Performance Criteria B Protection Data rate: 12 Mbps at high speed Wide
-
Supplier: ACCES I/O Products, Inc.
Description: most enclosures or systems. High Retention USB Connector The ever-growing presence of USB in the industrial/military marketplace has driven the need for USB connections to be reliable, dependable, and unfailing. Gone are the days of loose USB connections. A type B
- Number of Counters: 15
- Counter Resolution: 16 bits
- Maximum Count Frequency: 10,000 kHz
- Operating Temperature: 32 to 158 F
-
Supplier: Piezo-Metrics
Description: need to be replaced. Get Temperature and Humidity in a Wider Range with Greater Accuracy The TR-72wf-S and TR-72nw-S comes with a high precision temperature/humidity sensor. Features include a humidity measurement accuracy of ±2.5%, as well as the wide range measurement of
-
Supplier: Piezo-Metrics
Description: need to be replaced. Get Temperature and Humidity in a Wider Range with Greater Accuracy The TR-72wf-S and TR-72nw-S comes with a high precision temperature/humidity sensor. Features include a humidity measurement accuracy of ±2.5%, as well as the wide range measurement of
-
Supplier: ACCES I/O Products, Inc.
Description: Features High-speed USB 2.0 device, USB 3.0 and 1.1 compatible 96 lines of digital I/O High retention type B USB connector Mini USB header connector in parallel with type B for stacking and embedded applications Twelve (12) 8-bit ports independently
- Digital I/O Channels: 96 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included
- User Interface: Computer Programmable
-
Supplier: ACCES I/O Products, Inc.
Description: Features High-speed USB 2.0 device, USB 3.0 and 1.1 compatible 48 lines of digital I/O High retention type B USB connector Mini USB header connector in parallel with type B for stacking and embedded applications Six (6) 8-bit ports independently selectable
- Digital I/O Channels: 48 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included
- User Interface: Computer Programmable
-
Supplier: Microchip Technology, Inc.
Description: The USB2412 is a low-power, single Transaction Translator (STT) USB 2.0 hub controller IC with two downstream ports for embedded USB applications. The USB2412 supports low-speed, full-speed, and high-speed (if operating as a Hi-Speed USB hub) downstream devices on all of
-
Supplier: OMEGA Engineering, Inc.
Description: Omega's new USB-TC Series of thermocouple probes with direct USB connection feature a rugged transition joint construction, 2 m (6') of shielded output cable and free user software that converts your PC into a temperature meter, chart recorder or data logger. Probes are
- Sensed Temperature: -328 to 1,832 F
- Diameter or Width Range: 0.1875 to 0.25 inch
- Sensitive Length: 18 to 24 inch
- Base, Noble and Refractory Metal Type: K
-
Supplier: Measurement Computing
Description: High-accuracy, battery-powered four-channel thermocouple data logger; includes mini-USB cable, Command™ strip, double-sided tape, hook and loop strap, and two AAA 1.5 V alkaline batteries. KEY HIGHLIGHTS The USB-5100 Series stand-alone, multi-channel data loggers are
- Analog Input Channels: 4 #
- RAM / On-board Memory: 4 MB
- Operating Temperature: -4 to 158 F
- Features: Application Software Included
-
Supplier: Cole-Parmer
Description: measurement of viscosity changes and a 1000
Pt RTD temperature sensor input lets you monitor and display fluid temperature. Mixers also include RS-232 and USB interfaces to control and document all parameters. |Additional control features include a timer function that -
Supplier: ACCES I/O Products, Inc.
Description: The USB-AO-ARB1 is an ideal solution for adding portable, easy-to-install high-speed analog output capabilities to any computer with a USB 2.0 port. The USB-AO-ARB1 is a USB 2.0 High-Speed device and is plug-and-play allowing quick connect or disconnect
- Analog Input Channels: 2 #
- Resolution: 16 bits
- Operating Temperature: -40 to 185 F
- User Interface: Computer Programmable
-
Supplier: e-con Systems™ Inc
Description: Tags: USB 2.0 Cameras | HDR Cameras Overview e-CAM83_USB is a SONY based 8MP color, UVC USB high-speed camera with High Dynamic Range and dual stream support. This conference camera comes with dual-stream support which allows it to receive two streams with different
- Horizontal Resolution: 3,864 lines
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.31496134 inch
- Height: 1.31496134 inch
-
Supplier: Laurel Electronics LLC
Description: Instrument Setup Software. The required USB cable is readily available in computer stores and also from Laurel as cable CBL05. USB Type-B connector USB cable, P/N CBL05 Laurel Software Requiring a Communications Board Instrument Setup Software runs on a PC
- Connector: RJ-45
- Network / Bus: USB
-
Supplier: Waytek, Inc.
Description: Achieve superior signal integrity in harsh factory and commercial vehicle applications with IP67 Sealed Industrial USB 2.0 Solutions, designed for fast installation and robust pull-out resistance. Molex 847290005 Sealed Industrial USB 2.0 Type A Plug-to-USB 2.0 Category:
- Voltage Rating: 30 volts
- Operating Temperature: -40 to 80 C
- Applications: Industrial
- Features: Other
-
Supplier: Douglas Electrical Components
Description: means, we can also create USB Feedthroughs to accommodate USB 3.0, USB 2.0, USB C, or USB sealed C connectors. At Douglas Electrical, we can create backpotted connector assemblies featuring USB connectors such as the MIL-DTL-38999 connector interface, which
- Temperature Range: -40 to 107.22222222222221 C
- Features: Electrical
- Feedthrough Mount: Flange Mount, Nut Mount
- Electrical Feedthrough Type: Instrumentation
-
Supplier: OMEGA Engineering, Inc.
Description: allows storage of up to 256 readings (no time-stamp) to internal non-volatile memory. Software for USB and wireless versions is included to allow internal, external temperature, and RH data to be recorded by a PC. Interface cable is included with the USB version; receiver
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 2.5 %
- Operating Temperature: 32 to 122 F
- Features: Battery Powered, Other
-
Supplier: Microchip Technology, Inc.
Description: Microchip's LAN7800 is a Super Speed USB3 Gen1 to 10/100/1000 Gigabit Ethernet bridge providing an ultra high-performance and cost-effective USB to Ethernet connectivity solution. The LAN7800 contains an integrated 10/100/1000 Gigabit Ethernet PHY, USB PHY, Hi-Speed USB
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Radicom Research, Inc.
Description: consoles, digital-home appliances, and any embedded system using a standard USB port. The LUHM200 family is designed to meet IEC/EN60601-1 requirements for Medical Applications. The LUHM200 features a USB interface to communicate with a USB Host Controller and is compliant with
- Operating Temperature: 0 to 60 C
- Protocol / Network: 10Base-T Ethernet, Fast Ethernet
- Port Type: RJ-45, USB
-
Supplier: Silicon Labs
Description: USB operation Internal oscillator with PLL: 1–80 MHz ±1.5% accuracy; spread-spectrum mode for reduced EMI 2 x 12-bit 250 ksps ADCs (1 MSPS in 10-bit mode) 1.2/1.65/2.4 V internal voltage references 2 x 10-bit digital-to-analog converters Temperature sensor 2 low-power comparators with
- Supply Voltage: 1.8 to 5.5 volts
- Reference Voltage: 1.2 to 2.4 volts
- Operating Temperature: -40 to 85 C
- Type: Capacitive
-
Supplier: Transcat, Inc.
Description: Product Highlights Wide temperature range High accuracy Most stable cooler calibration on the market Fastest calibration possible Easy to carry Intelligent reference sensor communication USB connector for communication Each Unit Includes PTC dry-block calibrator (user spcified)
- Environmental Properties: Temperature
-
Environmental Test Chambers and Rooms - Temperature and Humidity Test Environmental Climatic ChamberSupplier: Haida International Equipment Co., Ltd.
Description: 3. Wire and cable: data cable, usb, 4. Leather products: handbags, wallets, leather shoes, leather chairs 5. Instrumentation, vehicles, plastic products, metal, 6. Food, chemical, building materials, medical, aerospace 7. Others... Applications Items: 1. To simulate test
- Temperature Range: -40 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
Find Suppliers by Category Top
Featured Products Top
-
The DataMATES USB aircraft cable line includes solutions with tape-wrapped jackets for systems requiring lightweight, flexible, high temperature and laser markable solutions. PIC offers aircraft cable assembly services for its USB cables and connectors to (read more)
Browse USB Cables Datasheets for PIC Wire & Cable -
Medical imaging systems demand reliable high-speed data transmission while maintaining maximum flexibility and excellent handling characteristics. SAB Bröckskes has developed its USB 3.0 M cable specifically for medical technology applications where precise (read more)
Browse Multiconductor Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Product Overview The USB 3.0 high-speed monitor / display cable is a high-performance connectivity solution designed for monitors and various devices featuring USB Type-B ports.This product utilizes the Super Speed ??USB 3.0 transmission standard and does not require a (read more)
Browse USB Cables Datasheets for Shenzhen QH Industrial Co., Ltd -
Establish high speed connections to hard drives, Ultra HD displays, docking stations, and other USB-C-enabled devices. USB 4 cables have a maximum speed of 40Gbps and up to 100W of Power Delivery (PD). These cables are backwards compatible with USB 3.0 and USB 2.0. USB (read more)
Browse Cable Assemblies Datasheets for Qualtek Electronics Corp. -
a copolymer (a copolymer is derived from two or more different types of monomers) allowing for tailored, specialized properties we spec out to meet both the electrical and mechanical performance needs of this USB-C Cable Assembly. Our highly skilled (read more)
Browse Cable Assemblies Datasheets for PIC Wire & Cable -
Future-Proof Connectivity with USB 4 Cables Establish high speed connections to hard drives, Ultra HD displays, docking stations, and other USB-C-enabled devices. USB 4 cables have a maximum (read more)
Browse USB Cables Datasheets for Qualtek Electronics Corp. -
Qualtek's USB 3.2 SuperSpeed+ cables Qualtek's USB 3.2 SuperSpeed+ cables charge USB-C devices while syncing and transferring data quickly and safely. Follow us (read more)
Browse Cable Assemblies Datasheets for Qualtek Electronics Corp. -
The connector features a Tri start thread coupling mechanism that ensures resistance to shocks, vibration, and cable traction. It also provides a high level of sealing protection against external fluids and dust exposure, up to IP68. The USB3CFTV connector is an ideal solution for (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Amphenol Communications Solutions -
SAB Bröckskes offers a range of high-temperature cable solutions designed for reliable operation in environments exceeding +200 °C, where standard cable constructions are no longer sufficient. In applications (read more)
Browse Multiconductor Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
GYHR probe is designed to operate at high ambient temperatures up to 100°C, including sensor head. Electronic parts inside are minimized, yet provide high performance and reliability in the application. Cable used has reinforced silicon rubber sheath which stands ambient temperatures up to 150°C. Max cable extension is 100m. (read more)
Browse Sensor Transmitters Datasheets for Exsenco, LLC
More Information Top
-
Scientific Astrophotography
Miscellaneous electronic equipment, cables , connectors, universal serial bus ( USB ) hubs, Global Positioning System (GPS) antennas, etc. sometimes respond adversely to high temperatures .
-
Recorders / Humidity
Temperature and relative humidity recorder 32,000 readings capacity High accuracy and reading resolution Fast data offload Splashproof case Low battery monitor User-replaceable battery USB or serial download cables User-programmable alarms .
-
Boxes / Humidity
Temperature and relative humidity recorder LCD display of current readings 30,000 readings capacity High accuracy and reading resolution Fast data offload Splashproof case Low battery monitor and battery low indicator Programmable alarms Optional audible alarm box USB and serial download cables .
-
Infrared / Video
…measurement Adjustable emissivity increases measurement accuracy for different surfaces Adjustable High /Low set points with … alarm alerts user when temperature exceeds the programmed set … functions, Auto Power Off USB interface Complete with microSD … bead wire probe, USB cable , rechargeable 3.7V battery…
-
Infrared / Video / Cameras
…measurement Adjustable emissivity increases measurement accuracy for different surfaces Adjustable High /Low set points with … alarm alerts user when temperature exceeds the programmed set … functions, Auto Power Off USB interface Complete with microSD … bead wire probe, USB cable , rechargeable 3.7V battery…
-
8PSK
Wireless temperature and temperature/humidity data logging sensorsIntegrated LCD screen displays current readings, min/max readings, high and low alarm occurrences, WiFi signal strength, and … PSK WiFi security protocolsLogs more than 1 million temperature samples and more than … rechargeable using included Micro- USB cable ) .
-
Shopping In Projectors - Big Bruin
…3.5 mm 1 x USB - 4 pin USB Type A Cables Included: 1 x VGA cable1 x USB cable Included Accessories: Carrying case … 60 Hz ) Min Operating Temperature : 41 F Max Operating … video Digital Video Standard: High -Definition Multimedia Interface (HDMI…
-
Shopping In Cameras - Big Bruin
…sonde for easy location of blockages and other points of interest Captures high quality images and videos on a USB drive SeeSnake HQ software … LEDs Sonde: 512 Hz Cable Length: 100' Cable Diameter … x 4.5 Operating Temperature : 32F to 104F Length…
-
Popular Products In Video Surveillance - Big Bruin
…sonde for easy location of blockages and other points of interest Captures high quality images and videos on a USB drive SeeSnake HQ software … LEDs Sonde: 512 Hz Cable Length: 100' Cable Diameter … x 4.5 Operating Temperature : 32F to 104F Length…
-
Shopping In Cameras - Big Bruin
…sonde for easy location of blockages and other points of interest Captures high quality images and videos on a USB drive SeeSnake HQ software … LEDs Sonde: 512 Hz Cable Length: 100' Cable Diameter … x 4.5 Operating Temperature : 32F to 104F Length…
Indicates content that may require registration and/or purchase.