-
Supplier: Littelfuse, Inc.
Description: Interchangeable with bosch 0333009004 (08081000) and 0333009002 (08081100). 150A continuous current rating High resistance against humidity (up to 98%) and dust Pick-up and release voltage speed The versions are designed to half consumption when thecontacts are closed
- Current Rating: 150 amps
- Operating Voltage: 12 volts
- Power: DC
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: Interchangeable with bosch 0333009004 (08081000) and 0333009002 (08081100). 150A continuous current rating High resistance against humidity (up to 98%) and dust Pick-up and release voltage speed The versions are designed to half consumption when the contacts are closed
- Current Rating: 150 amps
- Operating Voltage: 24 volts
- Power: DC
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: When trying to isolate circuits or repair systems, the LS60250 dc disconnect switch quickly breaks or resumes the flow of current safely to prevent shock hazards. It has a total voltage rating of 500 V dc and an amperage rating of 250 A. Available in a one-pole model.
- Current Rating: 250 amps
- Operating Voltage: 500 volts
- Power: DC
-
-
Supplier: Zhejiang Benyi Electrical Co., Ltd
Description: 1500V DC disconnect switch UL508i Listed The BYSS.1-50/T (panel mounting) and BYSS.2-50 (din rail mounting) 1500V DC switches are developed for solar PV high power voltage. Compact body design is for solar inverter DC side, solar combiner box and
- Current Rating: 13 amps
- Operating Voltage: 1,500 volts
- Poles: 2 Poles, 4 Poles
- Power: DC
-
Supplier: Zhejiang Benyi Electrical Co., Ltd
Description: 350V 500V 600V 750V 1000V DC disconnect switch UL508i Listed The BYSS.1-50/T (panel mounting) and BYSS.2-50 (din rail mounting) DC switches are developed for solar PV high power voltage. Compact body design is for solar inverter DC side, solar
- Current Rating: 16 to 50 amps
- Operating Voltage: 350 to 1,000 volts
- Poles: 2 Poles, 4 Poles
- Power: DC
-
Supplier: Zhejiang Benyi Electrical Co., Ltd
Description: 800V 1000V levels DC disconnect switch IEC60947.3 The BYSS.2-50 (din rail mounting) series DC switch is developed for solar PV high power voltage. Compact switch body design for solar inverter build-in DC switch, solar combiner box and a full range of
- Current Rating: 15 to 50 amps
- Operating Voltage: 800 to 1,000 volts
- Poles: 2 Poles, 4 Poles
- Power: DC
-
Supplier: Zhejiang Benyi Electrical Co., Ltd
Description: 800V 1000V 1200V 1500V levels DC disconnect switch IEC60947.3 The BYSS.2-50 (din rail mounting) series DC switch is developed for solar PV high power voltage. Compact switch body design for solar inverter build-in DC switch, solar combiner box and a full
- Current Rating: 15 to 50 amps
- Operating Voltage: 800 to 1,500 volts
- Poles: 2 Poles, 4 Poles
- Power: DC
-
Supplier: Waytek, Inc.
Description: switch turns on, applying battery voltage to its load output. When the disconnect switch is on, its controller monitors the battery voltage at its battery terminal. InPower LVD20-200-SPC444 Low Voltage Disconnect Switch Category: Low Voltage
- Current Rating: 200 amps
- Operating Voltage: 12 volts
- Power: DC
-
Supplier: Waytek, Inc.
Description: switch turns on, applying battery voltage to its load output. When the disconnect switch is on, its controller monitors the battery voltage at its battery terminal. InPower LVD20-100-SPC442 Low Voltage Disconnect Switch Category: Low Voltage
- Current Rating: 100 amps
- Operating Voltage: 12 volts
- Power: DC
-
Description: IEC 60947-3:2020 applies to switches, disconnectors, switch-disconnectors and fuse-combination units and their dedicated accessories to be used in distribution circuits and motor circuits of which the rated voltage does not exceed 1 000 V AC or 1 500 V DC. This fourth edition
-
Supplier: Littelfuse, Inc.
Description: splashes, and high-temperature, high-pressure spray downs to IP65, IPX4K, and IPX9K standards, the battery isolator switch handles the harsh conditions of commercial vehicle environments.This 16V 250A battery relay switch (08094600) features a 12V dc coil and negative
- Current Rating: 250 amps
- Operating Voltage: 12 volts
- Power: DC
- Features: Other
-
Supplier: Waytek, Inc.
Description: Cole Hersee 880175 Battery Disconnect Switches Category: Battery Disconnects Manufacturer: Littelfuse Terra Power Systems Power Systems TR Series Heavy-duty case designs for surface, panel or floor trim mount Lock panel switch Switch Type: Mechanical Circuitry: DPST Amp Rating:
- Current Rating: 500 amps
- Operating Voltage: 32 volts
- Power: DC
- Features: Other
-
Supplier: Waytek, Inc.
Description: Egis Mobile Electric 8700B, XD Series Battery Disconnect Switch w/ Contactor Category: Battery Disconnects Manufacturer: Egis Series: XD Series Fully Sealed Enclosure with Goretex Pressure Regulation Vent for Maximum Robustness Removable Cover Protects Power Input and Output Terminals
- Current Rating: 500 amps
- Operating Voltage: 8 to 36 volts
- Power: DC
- Features: Other
-
Supplier: Aerovox Corp.
Description: Aerovox high voltage capacitors are constructed with metallized polypropylene film and are available in round or oval aluminum cases with four-blade quick disconnect terminal as standard. Special terminals and steel cases are available on request. Highlights High
- Capacitance Range: 15.000000000000002 microF
- Capacitance Tolerance: 3 (+/- %)
- DC Rated Voltage Range (WVDC): 1,200 volts
- AC Rated Voltage (WVAC): 660 volts
-
Description: The DC SMARTStart® is a NEBS Level 3 Certified and UL 60950-1 Listed power distribution and circuit protection unit. This devices is available in -48 and +24 VDC and is designed to reliably cycle power to devices with DC power supplies. The DC SMARTStart® has specialized
-
Supplier: Microchip Technology, Inc.
Description: limiting during input under voltage and output overload conditions. The IC also includes a 0.2A source and 0.4A sink GATE driver for high power applications. An internal 9.0 - 250V linear regulator powers the IC, eliminating the need for a separate power supply for the IC. HV9911
- Input Voltage: 9 to 250 volts
- Type: Dimmable
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: SOCOMEC
Description: low voltage circuits up to 1500 VDC and suitable for emergency switching. Advantages High- performance switching in a compact footprint INOSYS LBS switches integrate a patented technology that offers breaking capacity of 500 VDC per pole and significant reductions in power
- Rated DC Voltage: 1,500 volts
- Rated Breaking Capacity (Icn): 160 to 1,250 amps
- Number of Poles: 2 to 4
- Operating Temperature: -15 to 160 F
-
Supplier: AMETEK Programmable Power
Description: -low is free selectable. Thus, enabling the XG 1500 to replace existing DC power supplies with little or no system engineering required. Free selectable analog control range Most DC power supplies provide a 0 to 5 or 0 to 10 V analog control range to control the DC output from
- DC Output Current: 2 to 187 amps
- DC Output Power: 1,500 to 1,560.0000000000002 watts
- AC Output Voltage: 6 to 600 volts
- AC Output Current: 2 to 187 amps
-
Supplier: AMETEK Programmable Power
Description: high or -low is free selectable. Thus, enabling the XG 1700 to replace existing DC power supplies with little or no system engineering required. Free Selectable Analog Control Range Most DC power supplies provide a 0 to 5 or 0 to 10V analog control range to control the DC
- DC Output Current: 2 to 220 amps
- DC Output Power: 1,330 to 1,710.0000000000002 watts
- AC Output Voltage: 6 to 600 volts
- AC Output Current: 2 to 220 amps
-
Supplier: ValueTronics International, Inc.
Description: regulation (voltage mode): ± 0.01% of full rate d output for a ±10% line voltage change (typical) Line Regulation (current mode): ± 0.05% of full rated output for a ±10% line voltage change (typical) Maximum Ripple and Noise (voltage mode): 1.5 millivolt RMS or .01% of
- Type: DC Power Supply
-
Supplier: ValueTronics International, Inc.
Description: measurement of Capacitance Voltage characteristics from DC to 1 MHz. Four additional high-quality signal paths with <20pA offset current provide for general-purpose signal switching up to 100nA or 200V. Connections are 3-lug triax with the outer shell connected to chassis for
-
Supplier: Schaltbau GmbH
Description: Efficient and compact single-pole DC NO contactors up to 1,500 volts switching voltage, continuous currents up to 500 amps and high inrush and short-time currents for most diverse e-mobility applications. The contactors in the C803 series offer a breaking capacity of up to 1,800
- Maximum Switching Current: 350 to 500 amps
- Operating Temperature: -40 to 185 F
- Type: Electrical Contactor
-
Supplier: Skyworks Solutions, Inc.
Description: 1.8V, 3V and 5V systems. It connects/disconnects up to 3A continuous loads powered from the DC power rail with stringent off-state current targets and high load capacitances (up to 100μF) through enable control. The integrated low-impedance PMOSFET switch, together with typical
- Features: Other
- Package Type: Surface Mount
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: this product is being discontinued and is not recommended for new designs. The AAT3122 is a low noise, constant frequency charge pump DC/DC converter that uses a dual mode load switch (1X) and fractional (1.5X) conversion to increase efficiency in white LED applications.
- Input Voltage (VIN): 2.7 to 5.5 volts
- Features: Other
-
Supplier: Schaltbau GmbH
Description: Battery Disconnect Unit (BDU) of modern e-vehicles. The BDU connects the high-performance battery with the electrical components of the drive train. And it performs an important safety function: in the event of danger, it disconnects the high-voltage battery from
- Number of Poles: 1
- Maximum Switching Current: 500 amps
- Maximum DC Switching Voltage: 1,000 volts
- Operating Temperature: -40 to 203 F
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: this product is being discontinued and is not recommended for new designs. The AAT3159 is a low noise, constant frequency charge pump DC/DC converter that uses a tri-mode load switch (1X), fractional (1.5X), and doubling (2X) conversion to maximize efficiency for white LED
- Input Voltage (VIN): 2.7 to 5.5 volts
- Features: Other
-
Supplier: AMETEK Programmable Power
Description: of the input voltage level. Since it is desirable in some tests to allow the voltage to increase above the normal voltage level during the Regen pulse event, the output occurring across the blocking diode is scaled so that the voltage that is fed to a comparator is
- Type / Form: Measure Unit / Monitor, Test Platform / System
-
Supplier: Motech Solar
Description: standard warranty. Reliable and Dependable:Motech has been in business since 1981 and is one of the top ten solar cell manufacturers in the world. Ease of Installation &Lower Cost:Integrated DC/AC disconnect switch that eliminates the need for external DC and AC
- DC Input Voltage: 200 to 550 volts
- DC Input Current: 16 to 25 amps
- AC Output Voltage: 208 to 240 volts
- AC Output Current: 13.5 to 22.1 amps
-
Supplier: Mersen
Description: high inrush current auxiliary applications (e.g. air conditioning…) with MEV70V. Features Design for DC applications Low watt losses High cycling performance Full coverage of battery module voltage and current Ultra compact size Current Ratings (In): 35 to 600A
- Voltage Rating: 700 volts
- Current Rating: 600 amps
- Rated Breaking Capacity: 20,000 amps
- Features: Other
-
Supplier: Mersen
Description: high inrush current auxiliary applications (e.g. air conditioning…) with MEV70V. Features Design for DC applications Low watt losses High cycling performance Full coverage of battery module voltage and current Ultra compact size Current Ratings (In): 35 to 600A
- Voltage Rating: 700 volts
- Current Rating: 600 amps
- Rated Breaking Capacity: 20,000 amps
- Features: Other
-
Supplier: Mersen
Description: been specifically engineered and tested to provide DC applications best-in-class protection performance: Up to 1,000VDC, Current rating (In)= 8 to 600A, Interrupting Rating (IR) = 20kA, L/R ?1ms, Minimum Breaking Capacity (MBC) < 3kA for a perfect matching with DC contactor. Features
- Voltage Rating: 1,000 volts
- Current Rating: 600 amps
- Rated Breaking Capacity: 20,000 amps
- Features: Other
-
Supplier: Mersen
Description: been specifically engineered and tested to provide DC applications best-in-class protection performance: Up to 1,000VDC, Current rating (In)= 8 to 600A, Interrupting Rating (IR) = 20kA, L/R ?1ms, Minimum Breaking Capacity (MBC) < 3kA for a perfect matching with DC contactor. Features
- Voltage Rating: 1,000 volts
- Current Rating: 30 amps
- Rated Breaking Capacity: 20,000 amps
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: 10 To 30 VDC Supply Voltage, 150 mA (Max.) Current Consumption, Inductive Sensors TURCK is a worldwide leader in the fast growing field of proximity sensors. Their high quality product line is the broadest in the industry offering solutions to millions of automation and process control
-
Supplier: Win Source Electronics
Description: Manufacturer: Kemet Win Source Part Number: 1025480-C4BSWBX3100ZAFJ Packaging: Bulk Termination: Quick Connect, Disconnect Voltage Rating - AC: 700V Voltage Rating - DC: 2000V (2kV) Applications: DC Link, DC Filtering; High Frequency, Switching;
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 2,000 volts
- AC Rated Voltage (WVAC): 700 volts
-
Supplier: Infineon Technologies AG
Description: other 48V Auxiliary loads HV to 48V DC-DC converter in electric vehicles 48V Electric Power Steering (EPS) 48V Systems 48V to 12V DC-DC converter 48V to 24V DC-DC converter 48V Power Distribution 48V Battery Management System (BMS) and Battery
- VGS(off): 2.3 to 3.2 volts
- rDS(on): 0.0074 ohms
- TJ: -55 to 175 C
- Features: Automotive, MOSFET, Other
Find Suppliers by Category Top
Featured Products Top
-
. S100/80 – Emergency disconnect switch up to 48 V DC Emergency disconnect switch (NC) for battery voltages. Checked for industrial trucks (EN1175-1). S132 – Emergency (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
The VICFUSE TPSHS is a fuse base and 1-pole load-break switch particularly constructed for power distribution systems up to 80V DC. It is designed to accept TPS series DC fuse-links, which offer high energy density and enable a compact overall design that saves space and cost when (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
FCL Components America has introduced the FTR-E1J 20A, a tab terminal-type high voltage DC switching relay built on the proven FTR-E1 series. Unlike PCB-mounted relays, this model is screw-mounted, offering flexibility for applications where printed circuit boards (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
switch disconnectors are rated for operational currents of 160A, 400A, or 630A (with additional variants extending to 1250A and 1600A depending on fuse-link size), at a rated operational voltage of 690V and a rated insulation voltage of 1000V. Rated impulse withstand voltage is 12kV, and rated (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
The FCL Components FTR-E1 family is expanding! Its newest member is the FTR-E1J 20A, a tab terminal-type high voltage DC switching relay. The FTR-E1J 20A is ideal for both fuel and electric vehicle, solar, machinery, and battery applications (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
EV relays boast high-voltage switching with low power consumption The FTR-E1 & FTR-E1-HC single-pole series automotive relays address multiple high-voltage DC needs including onboard and V2H charging along with photovoltaic and (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
High Voltage AC-DC (6-Day Power Supply) Modular Regulated Power Supplies Output ranges: 0-1,000 volts to 0-30,000 volts Shipped Within 6 Days Five Year Warranty (internal encapsulated multiplier module - One Year) These modular (read more)
Browse High Voltage Power Supplies Datasheets for Acopian Power Supplies -
The PEPI® collection of Model H high limit thermal protectors are designed for DC Voltage applications. When temperature rises above calibrated temperature, a Model H unit will automatically open the circuit. These devices are not resettable, so function like a low cost thermal fuse, but can (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
extremely resistant to high temperatures, and can handle a wide range of switching applications including battery disconnect switching, air conditioners, lights, and hydraulic motors. (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
In modern power electronics, stability is often determined by how effectively the DC bus is managed. Voltage ripple, switching noise, and transient spikes can all impact system performance, especially in high-power and high-frequency applications (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.
More Information Top
-
2011 Combined Subject Index IEEE Industry Applications Society Publications
Qu, Liang, +, ICEMS Aug. 2011 1-6 Analysis on similarity of permanent magnet brushless DC motor operating mechanism for high - voltage disconnecting switch .
-
2011 Combined Author Index IEEE Industry Applications Society Publications
… 4 Lin, Xin, see Li, Yong-xiang, ICEMS Aug. 2011 1-4 Lin, Xin, Qiao, Chunyu, Li, Yongxiang, and Xu, Jianyuan, Analysis on simi- larity of permanent magnet brushless DC motor operating mechanism for high - voltage disconnecting switch ; ICEMS Aug. 2011 1 …
-
Reduction of NOx and SO2 in a non-thermal plasma reactor combined with catalyst and methanol
The high voltage electrode of the reactor is periodically connected and disconnected to the dc high voltage supply as the spark gap switch is rotating at a constant speed.
-
Simultaneous Oxidization of NOx and SO2 by a New Non-thermal Plasma Reactor Enhanced by Catalyst and Additive
The high voltage electrode of the reactor was periodically connected and discon- nected to the direct current ( DC ) high voltage supply as the spark gap switch was rotating at a constant speed.
-
Erosion of spark gap of square-wave high-voltage source for ozone generation
The high-voltage electrode is connected to the dc high voltage , then disconnected , and grounded as the spark gap switch rotates.
-
On the characteristics of the corona discharge in a wire-duct reactor
The discharge wire of the reactor was periodically connected to the high - voltage dc supply, then disconnected and earthed as the spark gap switch was rotated at a constant speed.
-
FY96-98 Summary Report Mercury: Next Generation Laser for High Energy Density Physics SI-014
If a fault is detected the output pulse is immediately terminated, a “crowbar” switch is placed across the output, the high voltage DC power supply is disconnected , and the internal capacitor bank is discharged.
-
Ozone generation as influenced by gas flow in corona reactors
The discharge electrode of the reactor was periodically connected to the high - voltage dc supply, then disconnected and earthed, as the spark gap switch was rotating at constant speed. .
-
A fast eddy-current driven high-current switch
The DC source must be disconnected from the fuse before the high - voltage AC source is switched into the circuit, since otherwise. the battery would provide a short-circuit bypass to the fuse under test.
-
NOx removal process using pulsed discharge plasma
The central electrode of the reactor was periodically connected to the dc high - voltage supply, then disconnected and grounded, as the spark-gap- switch was rotating at constant speed [13].
Indicates content that may require registration and/or purchase.