Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Coilcraft, Inc.
Description: applications. Center-tapped push-pull transformer optimized for Texas Instrument SN650x or Analog Devices LT3999 DC/DC transformer driver High isolation, 5000 Vrms, one minute isolation (hipot) from primary to secondary Extended version of the
- Operating Temperature: -40 to 125 C
- Features: Dry-type / Air Cooled, Isolation Transformer, Other, Power / Power System / Distribution Transformer
- Agency: RoHS Compliant
- Other Transformer Types / Applications: Toroidal Core
-
Supplier: Coilcraft, Inc.
Description: Coilcraft's UA825x miniature, low-profile transformers are designed for use with SN6501 and SN6505B transformer drivers from Texas Instruments. The center-tapped push-pull transformer features high isolation voltage and high efficiency for isolated
- Operating Temperature: -40 to 125 C
- Features: Dry-type / Air Cooled, Isolation Transformer, Other, Power / Power System / Distribution Transformer
- Agency: RoHS Compliant
- Other Transformer Types / Applications: Toroidal Core
-
Description: DC voltage transformers can be compatible with integrated IC used as a DC-DC converter, and features 1650VDC/4000VDC/6000VDC isolation from primary to the secondary side. The operating temperature can up to 125°C. They are especially designed for
- Operating Temperature: 125 C
- Primary Voltage (Ratio) Range: 18 to 75 volts
- Secondary Voltage (Ratio) Range: 12 volts
- Insulation Voltage: 1,650 volts
-
-
Supplier: ABSOPULSE Electronics Ltd.
Description: 20kVac isolation input/output, output/chassis Corona free at 10kVac Rugged, industrial quality Convection cooled - no fan Single output Fully electronic protection This series of DC-DC converters was developed for very high operating isolation voltage. The
- DC Input Voltage: 22 to 56 volts
- DC Output Voltage: 12 to 24 volts
- DC Output Current: 5 amps
- DC Output Power: 119.9999999999997 watts
-
Supplier: Pulse Electronics Corporation
Description: Pulse Electronics Power BU announces the release of the new PA4470.XXXNL High Frequency Wire Wound Transformers. Designed to deliver high reliability and performance, the PA4470.XXXNL is a power transformer in a continuous mode flyback circuit which provides both the
- Operating Frequency Range: 200,000 Hz
- Maximum Primary Voltage Rating: 33 to 57 volts
- Maximum Secondary Voltage Rating: 3.3 volts
- Operating Temperature: -40 to 130 C
-
Supplier: Premier Magnetics, Inc.
Description: Designed for use with Leading Controller Chips Design Engineenring Support Available. Provides DC/DC Conversion & Isolation Multiple Configurations. Premier Magnetics' Switch Mode Output transformers have been designed for use with the most popular current- mode switching
- Maximum Primary Voltage Rating: 12 volts
- Maximum Secondary Voltage Rating: 15 volts
- Maximum Secondary Current Rating: 2 amps
- Operating Temperature: 0 to 70 C
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER; Turns Ratio:1:1.1; Primary Impedance:500ohm; Secondary Impedance:600ohm; Secondary Power:50mW; Frequency Max:100kHz; Isolation Voltage:1kV; Transformer Applications:High Reliability; DC Resistance Primary:67ohm RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Panel Mount, 1500 VAC (Min.) Dielectric Strength, 603 Series DC Solid-State Relays Fast switching speed is important Floating output eliminates ground loops and signal-level ground noise Low off-state leakage current high offstate impedance High dielectric strength for safety
-
Supplier: Allied Electronics, Inc.
Description: Panel Mount, 1500 VAC (Min.) Dielectric Strength, 603 Series DC Solid-State Relays Fast switching speed is important Floating output eliminates ground loops and signal-level ground noise Low off-state leakage current high offstate impedance High dielectric strength for safety
-
Supplier: Newark, An Avnet Company
Description: AUDIO TRANSFORMER; Turns Ratio:25:1; Primary Impedance:7.5kohm; Secondary Impedance:12ohm; Secondary Power:50mW; Frequency Max:100kHz; Isolation Voltage:1kV; Transformer Applications:High Reliability; DC Resistance Primary:796ohm RoHS Compliant: Yes
-
Supplier: Radwell International
Description: AUDIO TRANSFORMER; TURNS RATIO:1.22:1; PRIMARY IMPEDANCE:900OHM; SECONDARY IMPEDANCE:600OHM; SECONDARY POWER:50MW; FREQUENCY MAX:100KHZ; ISOLATION VOLTAGE:1KV; TRANSFORMER APPLICATIONS:HIGH RELIABILITY; DC RESISTANCE PRIMARY:104OHM ROHS COMPLIANT: YES. FREE
- Features: Power / Power System / Distribution Transformer
-
Supplier: Broadcom Inc.
Description: The HCPL-7851 is a high reliability Class H isolation amplifier that provides accurate, electrically isolated and amplified representations of voltage and current. When used with a shunt resistor to monitor the motor phase current in a high speed motor drive, the device
- Rise Time: 3.4 µs
- Operating Temperature: -55 to 125 C
- Input: AC, DC
- Mounting Option: Surface Mount
-
Supplier: CARLO GAVAZZI Automation Components
Description: The peak switching SSR is primarily used for transformer applications. By applying DC control voltage, the output semiconductor is activated at the peak of the line voltage. The semiconductor switches OFF, when load current crosses zero, upon removal of the control
- Input (Pick-up) Voltage Range: 4.25 volts
- Dropout Voltage: 1 volts
- Maximum Current: 100 amps
- Load Voltage: 100 to 660 volts
-
Supplier: Coilcraft CPS
Description: Developed for the National Semiconductor LM5001 High Voltage Switch Mode regulator for isolated and non-isolated flyback topologies. Output of the auxiliary winding is 7.5 V used to power the IC 1500 Vrms, one minute isolation from the primary and auxiliary winding to the
- Maximum Primary Voltage Rating: 14 to 72 volts
- Maximum Secondary Voltage Rating: 5 volts
- Maximum Secondary Current Rating: 1 amps
- Operating Temperature: -40 to 85 C
-
Supplier: Richardson RFPD
Description: High slew-rate GaN transistor drivers require isolated +6V supplies with high isolation voltage and low isolation capacitance. The RxxP06S series offer an output voltage of +6V which is sufficient to efficiently switch GaN HEMTs without causing a gate
- Output Voltage (Volt): 6 volts
- Input Voltage (VIN): 4.5 to 5.5 volts
- Output Power: 1 watts
-
Supplier: OTEK Corporation
Description: digits, 0.25" high. Standard calibration is 4-20mA=0-10000 counts. The optional isolator (Option 1, 3rd digit) give you >2K V isolation between inputs and loop output and requires >7<32 VDC, plus your load burden. PACKAGES: The DIN Rail (Option 1) is only 1" wide x 3.1 H x 3" deep. The
- Features: AC Current Input, AC Voltage Input, DC Voltage Input, Frequency Input
- Form Factor: DIN Rail, Panel / Chassis Mount
- Application: General Lab and Industrial
- User Interface: None
-
Supplier: Knick Interface LLC
Description: and 22.5 mm (D1) High isolation up to 6.6 kV AC/DC basic insulation and up to 2.5 kV AC/DC reinforced insulation with overvoltage category III and pollution degree 2 (input against output and power supply) 22.5 mm housing for less demanding isolation requirements
- Power Requirements: AC Powered, DC Powered
- Electrical Output: Analog Current
-
Supplier: Tripp Lite by Eaton
Description: protection in case of overload Solid state, integrated circuit maintains excellent regulation of output voltage Regulated output voltage maintains up to 95% of no load value High quality filtering creates very low ripple/low noise operation Heavy-duty power transformer
- Type: DC Power Supply
-
Supplier: Tripp Lite by Eaton
Description: protection in case of overload Solid state, integrated circuit maintains excellent regulation of output voltage Regulated output voltage maintains up to 95% of no load value High quality filtering creates very low ripple/low noise operation Heavy-duty power transformer
- Type: DC Power Supply
-
Supplier: Tripp Lite by Eaton
Description: protection in case of overload Solid state, integrated circuit maintains excellent regulation of output voltage Regulated output voltage maintains up to 95% of no load value High quality filtering creates very low ripple/low noise operation Heavy-duty power transformer
- Type: DC Power Supply
-
Supplier: Tripp Lite by Eaton
Description: automatic overcurrent protection in case of overload Solid state, integrated circuit maintains excellent regulation of output voltage Regulated output voltage maintains up to 95% of no load value High quality filtering creates very low ripple/low noise operation Heavy-duty power
- Type: DC Power Supply
-
Supplier: Knick Interface LLC
Description: loading of measured signal Voltage drop of only 1.2 V Low signal delay Space-saving thanks to multi-channel versions Modular housing with up to three channels Quality ensured by computer-controlled testing 5-year warranty The 41 A2 with transformer-based isolation offer
- Features: Application Software Included
- Application: General Lab and Industrial
- Signal Conditioning: Signal Isolator
-
Supplier: Acromag, Inc.
Description: 4 to 20mA DC input 4 to 20mA DC output 10-36V DC power Three-way isolation Series 330i isolators provide 3-way isolation and do not require recalibration for different loads. They accept a 4 to 20mA process current input and provide a 3-way isolated process current
- Analog Input Channels: 1 #
- Operating Temperature: -13 to 185 F
- Inputs / Channels: 1 #
- Features: Channel-to-Channel Isolation, DC Current Input, Other
-
Supplier: Dataforth Corporation
Description: Each SCM7B40/41 voltage input module accepts one channel of analog voltage input which is filtered, isolated, amplified, and converted to a high-level analog voltage for output to the process control system.These modules incorporate a five-pole filtering approach to
- Analog Input Channels: 1 #
- Accuracy: 0.03 % FS
- Maximum Output: 10 volts
- Bandwidth: 10 kHz
-
Supplier: Dataforth Corporation
Description: Features Interfaces to DC Linear Voltage Displacement Transducers High-Level Voltage Outputs 1500 Vrms Isolation ANSI/IEEE C37.90.1 Transient Protection Input Protection to 240 VAC Continuous 100 dB CMR 1 kHz Signal Bandwidth ±0.05% Accuracy ±0.02% Linearity Low
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Low Pass Cutoff Frequency: 1 kHz
- Maximum Output: 2 volts
-
Supplier: Richardson RFPD
Description: external Miller clamp transistor High-performance isolation technology High CMTI 125 kV/us 30 V driver-side supply voltage Integrated Miller clamp Power ready pin Complementary driver control input Compact packages: 20 and 24-pin wide-body SOIC Integrated
- Peak Output Current: 4 amps
-
Supplier: OMEGA Engineering, Inc.
Description: The PST-4130 is an ac line powered adjustable output power source designed for strain gages, load cells and pressure transducers. It can also be used as a high quality voltage source or reference in many applications. The PST-4130 has a split bobbin transformer for high
- DC Output Voltage: 4 to 15 volts
- DC Output Current: 0.15 amps
- DC Output Power: 10 to 11.999999999999972 watts
- AC Input Voltage: 115 volts
-
Supplier: Infineon Technologies AG
Description: This solid-state isolator provides powerful energy transmission over a galvanic isolation barrier. No dedicated voltage supply required on the output stage. Input to output direct drive is accomplished via the Coreless Transformer technology. This device features over-current
- Output Voltage Type: DC
-
Supplier: Infineon Technologies AG
Description: This solid-state isolator provides powerful energy transmission over a galvanic isolation barrier. No dedicated voltage supply required on the output stage. Input to output direct drive is accomplished via the Coreless Transformer technology. This device features over-current or
- Output Voltage Type: DC
-
Supplier: SOCOMEC
Description: transformer based topology is adapted to all kinds of electrical installations. Minimised Total Cost of Ownership • High efficiency in VFI mode, including the transformer. • High power density: its small footprint saves space on your premises. • The high and
- Volt-Amp Rating: 250 to 900 kVA
- Operating Temperature: 32 to 95 F
- Voltage: 380
- Features: Bypass Switch, LCD or LED Display, On-line (Double-Conversion), Other, Three Phase
-
Supplier: Coilcraft, Inc.
Description: windings. Perfect for low voltage step-up in energy harvesting applications Different turns ratios for a variety of voltage step-up and step-down applications. Coupled, low profile shielded power inductor – only 1,1 mm high, 4 mm square Uses: flyback transformers in
- Inductance Range: 2 microH
- DCR: 0.24 ohms
- Operating Temperature: -40 to 85 C
- Core Material: Ferrite
Find Suppliers by Category Top
Featured Products Top
-
between the DC side of the photovoltaic system and the AC side of the power grid, block the injection of DC components into the grid, and prevent DC bias from damaging distribution transformers; Secondly, isolate common mode voltage from high-frequency interference, suppress switch harmonics of (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. Each engineer has direct ownership and manages projects from initial concept through production. (read more)
Browse Isolation Transformers Datasheets for Triad Magnetics -
Type Transformer Three Phase Isolation Transformer High Efficiency Transformer 2. Renewable Energy Continues to Drive Industrial Demand Solar farms, wind power (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Low voltage DC to DC converters, in many cases, need electrical isolation from input to output. Low voltage is defined as Safety Extra Low Voltage (SELV) and Functional Extra Low Voltage (FELV). These refer to DC voltages below 60VDC, and are deemed be safe for human contact. (read more)
Browse Power Quality Analyzers and Monitors Datasheets for Dataforth Corporation -
radiator cooling,it supports a wide rated capacity range from 75 kVA to 3735 kVA. Primary (HV) voltage is customizable from 34.5 kV to 13.8 kV (and other common utility ratings),while secondary (LV) output is customizable from 277 V to 600 V to match site requirements. High quality copper windings and an (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
High isolation transducers for voltage, current and speed signals in the railway industry Knick Interface is pleased to announce the launch of our (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
Introduction Electrical isolation is a critical concept in electrical system design, ensuring both the safety of personnel and the protection of equipment. This is especially important in high-voltage systems, where precise measurement devices prevent failures. At Knick (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
. Integrated Transformer-Based Power Isolation: Eliminates external isolated DC/DC converters, reducing PCB size and simplifying system design (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
isolation up to 3600 V AC/DC (working voltage) and test voltage to 15 kV Speed: Cutoff frequency 5 kHz and response time (T90) 110 microseconds Flexibility: input and output ranges selectable by way of onboard dial +/- 30, 50, 60, 100 mV inputs (standard shunt values (read more)
Browse Current Sensors Datasheets for Knick Interface LLC -
ABSOPULSE Electronics' HVT 2K4-1300/24-4U5 is a heavy-duty, high input voltage, industrial quality DC-DC converter (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd.
Conduct Research Top
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
sample throughput and highly. specific isolation. The more selective of these techniques. often requires extensive sample preparation. before being performed. If the automation of laboratory. analysis procedures is to be facilitated, a concentration. technique capable of high sample. throughput
More Information Top
-
Hardware R&D of the KEK/JAERI 50 GeV synchrotron fast extraction kicker magnets
The pulse transformer isolates the DC high voltage from the kicker, so that the above problems can be avoided.
-
Cascaded DC-DC converter connection of photovoltaic modules
They require several conversion stages to efficiently convert the module’ s low DC voltage to the 24OVac grid voltage - a boost stage probably includingan isolation transformer , a high voltage DC bus, and an AC inversion stage.
-
Development of High Power DC-DC Converter for Metro Vehicle System
There are several design issues and challenges in designing high input voltage and high power transformer isolated dc -dc converter.
-
Middle-frequency isolation transformer design issues for the high-voltage DC/DC converter
I. Galkin, “Design and Development of the Middle-Frequency Isolation Transformer for the High - Voltage DC /DC Converter”, in press. .
-
Voltage injection switching inductor (VISI) method for fast transient response in switch mode power supplies
The bridge rectifier rectifies the secondary voltage of the isolation transformer to obtain a high dc voltage .
-
Self-Capacitance of High-Voltage Transformers
The typical application of high - voltage transformers is within isolated dc -to-dc converters, where they .
-
Design and Development of High-Power DC–DC Converter for Metro Vehicle System
There are several design issues and challenges in designing high- voltage and high -power transformer isolated dc –dc con- verters.
-
A robust floating nanoammeter
Other methods to deliver power to the high voltage instrument are isolation transformers or small DC motors coupled via a dielectric shaft and run as a motor-generator pair.
-
New DC rail side soft-switching PWM DC-DC converter with voltage doubler rectifier for PV generation interface
The proposed step-up DC/ DC converters with transformer isolation can obtain high voltage step-up trough turns ratio.
-
Controller design of a new DC power supply with reduced number of switches
The output is then processed via a high frequency isolation transformer and rectified to DC voltage .
Indicates content that may require registration and/or purchase.