Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Electro Optical Components, Inc.
Description: High Voltage Pulse Generator
- Minimum Frequency Range: 0.01 MHz
- Maximum Frequency Range: 0.01 MHz
- Rise Time: 8 ns
- Features: Generator, Pulse
-
Supplier: Electro Optical Components, Inc.
Description: QBD series Pockels cell drivers produce high voltage pulses with high repetition rates, fast risetimes (falltimes) and adjustable voltage amplitude. Drivers are available in two modifications: QBD-DN for pull-down scheme and QBD-UP for push-up scheme. Two control
- Minimum Frequency Range: 0.1 MHz
- Maximum Frequency Range: 0.1 MHz
- Rise Time: 20 ns
- Features: Generator, Pulse
-
Supplier: Accuris
Description: HIGH VOLTAGE PULSE GENERATOR
-
-
Supplier: SAE International
Description: This report covers the use, electro-mechanical description, and accuracy of a pulse generator in the range of 5 to 30 kilovolts and zero to peak voltage time of less than 1.0 microsecond.
-
Supplier: ValueTronics International, Inc.
Description: The 9424 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers
- Features: Generator, Pulse
-
Supplier: ANVS, Inc.
Description: Solid state high voltage nanosecond pulse generator
- AC Output Voltage: 2,500 to 10,000 volts
- Output Frequency: 0.01 MHz
- Number of Outputs: 1 #
- Features: Adjustable Frequency, Adjustable Voltage
-
Supplier: Microchip Technology, Inc.
Description: The HV7358 is a 16-channel, 3-level high voltage ultrasound transmitter with built-in programmable beamformer. Each channel can generate pulses up to ±80V with a T/R switch and an active discharge back to 0V circuit. The output current can be programmed for 0.3A, 0.5A, 1.0A and
- Device Type: Beamformers, Transmitter
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: EVAL BOARD, HIGH VOLTAGE PULSER; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:STHV748; Kit Application Type:Power Management; Application Sub Type:Ultrasound Pulser Generator; Kit Contents:Eval Board STHV748; Product RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: environmental requirements. All units are supplied with 10 feet (3 m) of PVC jacketed 3-wire, 22 AWG cable with stranded shield wire and 100% foil shield coverage. Operating Temperature range is –18°C to +60°C. VARIOUS PULSE PER REVOLUTION (PPR) RATES — Up to 200 PPR for fine,
-
Supplier: Allied Electronics, Inc.
Description: environmental requirements. All units are supplied with 10 feet (3 m) of PVC jacketed 3-wire, 22 AWG cable with stranded shield wire and 100% foil shield coverage. Operating Temperature range is –18°C to +60°C. VARIOUS PULSE PER REVOLUTION (PPR) RATES — Up to 200 PPR for fine,
-
Supplier: Allied Electronics, Inc.
Description: Trailing Edge (with Control Input) Es — ON Delay (with Control Input) Wu — Single Shot Leading Edge (Voltage Controlled) Bp — Symmetric Pulse Generator (Pause First) Ip — Asymmetric Pulse Generator (Pause First) Li — Asymmetric Pulse Generator
-
Supplier: Advanced Energy Industries, Inc.
Description: high-voltage power supplies. This AUX board is encapsulated with the main high voltage power supply. All of the advantages of the base power supply remain. Typical applications include the following: Bipolar outputs, ionization/strike, trigger coils, pulse
- DC Input Voltage: 12 to 24 volts
- DC Output Voltage: 47 to 1,050 volts
- DC Output Current: 0.001 to 0.002 amps
- DC Output Power: 20 to 30.000000000000004 watts
-
Supplier: Advanced Energy Industries, Inc.
Description: Advanced Energy’s UltraVolt Bipolar C series of regulated DC-to-DC supplies is designed for high voltage capacitor charging applications that demand fast charging rates and limited voltage overshoot. Maximum Output Voltage/Power: ±6 kV DC/250 W Type: Dual Output Ripple: <
- DC Input Voltage: 23 to 30 volts
- DC Input Current: 3 to 6 amps
- DC Output Voltage: 0 to 6,000 volts
- DC Output Current: 0.021 to 2 amps
-
Supplier: ValueTronics International, Inc.
Description: The FG507 is a Function Generator from Tektronix. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine,
- Minimum Frequency Range: 2 MHz
- Maximum Frequency Range: 2 MHz
- Generator Type: Function, Signal
- Device Type: Generator
-
Supplier: ValueTronics International, Inc.
Description: high voltage unit and control electronics for the EUT are all housed in a package mounted at the rear of the mainframe. This modularity provides the flexibility to adapt to changing requirements. The front of the chassis is available for the insertion of various pulse
- Device Type: Generator
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: high speed stimulus. It can hold both the 4-channel HFS 9DG1 cards and the HFS 9DG2 data time generator cards - in any combination. The HFS 9003 is built in a portable C-size VXIbus card-modular mainframe. It has a CPU card, a time base card, and up to three pulse or data
- Device Type: Generator
- Generator Type: Signal
-
Supplier: TEGAM, Inc.
Description: Precision Power Amplifier High Voltage Single Channel The Model 2340 High Voltage Amplifier expands the amplitude range of any standard function, pulse or waveform generator to 400 Vp-p. There is also a special high impedance input option for DAC
-
Description: their optimum assembly for synergetic high performance of the overall pulsed power system. Filled with numerous design examples throughout, the book offers chapter coverage on various subjects such as: Marx generators and Marx-like circuits; pulse transformers;
-
Supplier: TEGAM, Inc.
Description: Precision Power Amplifier High Voltage Dual Channel The Model 2350 High Voltage Amplifier expands the amplitude range of any standard, 50 Ω function, pulse, or waveform generator to 400 Vp-p. Model 2350 comes standard with a fixed gain of +50, and gains from
-
Supplier: KOA Speer Electronics, Inc.
Description: Features PSN can respond to high voltage and high power with a wide resistance range of 500Ω~6GΩ PSO is made completely moisture preventive to be PSN that can be used under high moisture environment PN is a non-inductive type and can be used for high frequency PWW
- Resistance Range: 10,000,000,000 to 6,000,000,000 ohms
- Power Rating: 2 to 250.00000000000003 watts
- Operating DC Voltage: 15,000 to 300,000 volts
- Tolerance: 5 to 20 +/- %
-
Supplier: Advanced Energy Industries, Inc.
Description: Pinnacle Plus+ generators deliver DC power in a pulsing configuration enabling reactive sputtering of extremely uniform, high-quality dielectric films. Charge clearing during the reverse pulse prevents arcs from developing Adjustable process through frequency and duty cycle
- DC Output Voltage: 325 to 800 volts
- DC Output Current: 15.4 to 30.8 amps
- DC Output Power: 5,000.000000000001 to 10,000.000000000002 watts
- AC Input Voltage: 200 to 480 volts
-
Supplier: Central Marine Diesel
Description: engine w/ a cast-iron cylinder liner for longer life and brushless HD alternators with automatic voltage regulator to protect sensitive electronics. This genset is equipped with Smart Throttle™ that will vary engine speed with load demand, inverter system with Pulse Width Modulation
- Wattage: 2,000 watts
- Voltage: 120 V
- Fuel Type: Gasoline, Natural Gas
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The MIC2775 is a power supply supervisor that provides undervoltage monitoring, manual reset capability, and power-on reset generation in a compact 5-pin SOT package. Features include an undervoltage detector, a delay generator, a manual reset input, and both active-high and active-low
- Quiescent Current (IQ): 5 µA
- Supply Voltage (Vi): 1.5 to 5.5 volts
- Threshold Voltage: 1.69 to 4.68 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Aerovox Corp.
Description: Aerovox offers aluminum foil and polypropylene capacitor construction as well as single-sided metallized polypropylene for use in pulse-forming and DC filtering applications. Highlights High voltage up to 50,000 VDC Designed for user specified life Dry or oil-filled with an
- Capacitance Range: 100.00000000000001 to 10,000 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 300 to 1,500 volts
- Operating Temperature: -40 to 55 C
-
Supplier: Comdel, Inc.
Description: provided as standard; DeviceNet is optional. Synthesizer-driven, frequency agile configurations are also available on all CV series models. Applications: These VHF solid-state generators are ideal for use in VHF plasma systems, solar photovoltaic applications, CW and pulsed laser systems, and
- AC Input Voltage: 190 to 230 volts
- Input Frequency: 50 to 60 Hz
- Output Frequency: 30 to 80 MHz
- Number of Outputs: 1 #
-
Supplier: Integrated Device Technology
Description: The 87016I is a low skew, 1:16 LVCMOS / LVTTL Clock Generator and is a member of the HiPerClockS family of High Performance Clock Solutions. The device has 4 banks of 4 outputs and each bank can be independently selected for ÷1 or ÷2 frequency operation. Each bank also has its own
- Supply Voltage: 2.5 to 3.3 volts
- Clock Skew: 170 ps
- Output Frequency: 0 to 250 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Euchner-U.S.A., Inc.
Description: EUCHNER electronic handwheels are manual pulse generators used primarily for positioning of axis on CNC machinery. Our unique "magnetic detent" provides years of reliable wear-free operation. EUCHNER offers three magnetic detent models to fit your application. Custom logos are also
- Resolution (counts per revolution): 25 to 100 (counts/revolution)
- Resolution (lines per revolution): 100 (lines/revolution)
- Diameter or Width: 1.6535442 to 1.7716545 inch
- Operating Temperature: 32 to 122 F
-
Supplier: Littelfuse, Inc.
Description: motors, controls, and powersupplies such as used in the oil-drilling, mining, andtransportation fields, including HVAC and motor/generator Lead-Free, HalogenFree and RoHS Compliant available Wide operating voltage range VM(AC)RMS 110 V to 750 V High energy absorption capability
- Maximum AC RMS Voltage: 663 volts
- Maximum Clamping Voltage: 385 volts
-
Supplier: Maxwell Technologies, Inc.
Description: weldable terminals. The K2 Series ultracapacitors are a third generation design that provides 2.7 volt operating voltage while improving Maxwell's high performance and high reliability on a high volume manufacturing platform. These cells are ideal for automotive
- Capacitance Range: 650,000,000 to 3,000,000,000 microF
- DC Rated Voltage Range (WVDC): 2.85 volts
- Rated Current: 54 to 210 amps
- Leakage Current: 1,500 to 5,200 microamps
-
Supplier: Transcat, Inc.
Description: recording and sequential triggering allow for extended waveform records to be captured, stored, and analyzed. SDS1102X+ adds an integrated 25 MHz arbitrary waveform generator (standard), option for 16 digital channels. The features and high-performance of the SDS1000X+ oscilloscopes
- Bandwidth: 200 MHz
-
Supplier: Qorvo
Description: handle upto 20 W CW and 30 W pulsed power with 50 Ohm load. No blocking capacitors are necessary on the RF ports. The switch ports are reflective. The QPC3025 is +1.8 V logic compatible and has a single-pin solution to disable the Negative Voltage Generator and supply negative
- Supply Voltage (VS): 2.7 to 5.5 volts
- Min Operating Current: 0.09 mA
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Larson Electronics LLC
Description: contains a specially designed board that enables operators to feed a pulse train or variable voltage to produce custom strobe sequences or various dimming scenarios. These LED lights are dimmable down to 2 percent, while most of our LED lights are only dimmable to 11% with our standard
-
Supplier: Cirrus Logic, Inc.
Description: The CS4373A is a high-performance, differential output digital/analog converter (DAC) with programmable attenuation and multiple operational modes. AC test modes measure system dynamic performance through THD and CMRR tests while DC test modes are for gain calibration and pulse tests.
- Pin Count: 28
- Resolution: 24 bits
- Power Dissipation: 500 milliwatts
- Operating Temperature: -40 to 85 C
-
Supplier: CRYSTECH, Inc.
Description: can be adjusted by turning the knob, and the amplitude of the high-voltage output can also be adjusted by inputting an analog voltage. The drive integrates a high-voltage power supply and a high-voltage pulse modulator. With a full-metal shell,
- Features: Beam Switching / Galvo Mirror, Other
- Type: Component / Subsystem
- Options / Components: Laser Optics / Beam Delivery
- Laser Type: Pulsed / Q-switched
-
Supplier: GE Power Conversion
Description: generators. Features & Benefits: Power quality: Up to 12 pulses on network and motor bridges, power factor up to 0.9. High efficiency: Up to 98.5% performance. Reliability: Robust Thyristor bridge technology. Protection: Under and Over-voltage, over-speed, over-flux and
- Product: Inverter Drive
- Configuration: Stand Alone
Find Suppliers by Category Top
Featured Products Top
-
Knowles’ high-energy pulse discharge capacitors are engineered for maximum performance in the most demanding pulsed power applications. Ideal for use in medical defibrillators, directed energy weapons, particle accelerators, and pulsed lasers, these custom capacitors combine high energy (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
high voltage ceramic insulators. • A broad range of plastic and metal packaging options GENERAL PULSE POWER SPECIFICATIONS: • Capacitance Range: 5 nF to 50,000 μF • Capacitance Tolerance: Custom • Voltage Range: Up to 150 kV » Peak (read more)
Browse Power Capacitors Datasheets for Knowles -
Quantic UTC’s pulse energy capacitors are engineered for high-energy-density applications in extreme environments. Designed to operate reliably at temperatures up to 200°C, these capacitors support voltages up to 10KV, making them ideal for downhole exploration, missile systems, and (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
High Performance Carbon Brush Blocks for Large Hydrogen-Cooled Turbine Generators We supply professional carbon brush blocks and matched brush holder components dedicated to large hydrogen-cooled turbine generators, serving power generation enterprises for equipment (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
SIGLENT'S SSG3000X series of signal generators have a frequency range of 9 kHz to 2.1 GHz/3.2 GHz. They provide normal analog modulation such as AM, FM, and PM. They also provide pulse modulation and pulse train generator. In addition, when used with baseband generator such as SDG6000X, They can (read more)
Browse Datasheets for Siglent Technologies NA, Inc. -
The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to 17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching (≥100 MHz). With typical phase noise of (read more)
Browse Signal Generators Datasheets for Corech Microwave -
SIGLENT's Arbitrary Waveform Generators includes models with up to 500 MHz bandwidth, 2.4 GSa/s sample rate, 16-bit vertical resolution and 20 Mpts of data. Common analog and digital modulations, sweep and burst are provided to support complex signal generation. Proprietary TrueArb & EasyPulse (read more)
Browse Signal Generators Datasheets for Siglent Technologies NA, Inc. -
, important considerations include: Frequency stability: Critical for radar and precision navigation systems. Pulse modulation capabilities: Essential for radar testing. Phase noise performance: Crucial for testing high (read more)
Browse RF Generators Datasheets for Uni-Trend US -
Exxelia’s CF/CFS Series Pulse Capacitors are engineered for high-power, mission-critical applications in sectors like defense, space, and energy. Manufactured in France, these capacitors offer exceptional energy density and rapid charge/discharge capabilities, ideal for ignition systems (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
environments. Weidy MMKP82 film capacitors utilize double-sided metallized polypropylene film technology to deliver low loss, excellent flame retardancy, and reliable performance in high voltage and pulse circuits. The optimized structure reduces internal temperature rise while maintaining (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.
Conduct Research Top
-
A Simple Circuit for Driving Microcontroller Friendly PWM Generators
for designing a switching power supply as a peripheral to a microcontroller: a set/reset flip-flop, a high-speed voltage comparator and an op amp to implement the error amplifier. The microcontroller controls the MCP1630 through its clock input. The frequency of the clock determines the pulse
-
Design and Development of Medical Electronic Instrumentation
effort. We discuss analog-to-digital conversion. of physiological signals as well as methods for high-resolution spectral analysis. Projects. include a universal sensor interface, sensor signal conditioners, using the PC sound card as. a data acquisition card, voltage-controlled oscillator
More Information Top
-
Pulsed Power
Keller, L. P. and Walschon, E. G., 1966, Simple Marx High Voltage Pulse Generator for Wide Gap Spark Chambers, Rev. Sci.
-
A compact high-voltage pulse generator with opening insulated-gate bipolar transistor switch and a high pulse repetition rate
The high voltage pulse generators and pulse power sources are basic units in high voltage pulse engineer ing [1–3].
-
Pulse Generators / Waveform
• High Voltage Pulse Generators .
-
Generators of high-voltage pulses with a repetition rate of 50000 pulses per second
High voltage pulse generators are finding wide application both in scientific research and in various technologies [1–6], namely: in ozone technologies, in gas emission purification (internal combustion engine exhaust, thermal power plant emissions, industrial output emissions, etc.) and water purification tech nologies …
-
2013 Index IEEE Transactions on Plasma Science Vol. 41
High Voltage Pulse Generator Using Transformer Parasitic Components for Pulsed Corona Dis- charge Generation; TPS May 2013 1587-1593 Balcon, N., see Paulmier, T., TPS Dec. 2013 3416-3421 Balcon, N., see Siguier, J.-M., TPS Dec. 2013 3387-3392 Balcon, N …
-
Subject Index 2011
DIODE OPENING SWITCH: Optimization and Implementation of a Solid State High Voltage Pulse Generator that Produces Fast Rising Nanosecond Pulses 1228 DIPOLE SWITCHING: Effects of Film Processing Conditions on Electric Energy Storage for Pulsed Power Applications .
-
Very Fast Rise-Time Short-Pulse High-Voltage Generator
[6] L. Pécastaing, J. Paillol, T. Reess, A. Gibert, and P. Domens, “Design and performance of high voltage pulse generators for ultra-wideband applications,” Meas.
-
Electrical, Information Engineering and Mechatronics 2011
PCSS-Based Nanosecond High Voltage Pulse Generator for Biological and Biomedical Application . . . . . . . . . . . . . . . . .
-
Irreversible Electroporation
It consists of a high voltage pulse generator [101] and single-use disposable electrodes.
-
http://dspace.mit.edu/bitstream/handle/1721.1/67066/758503537-MIT.pdf?sequence=2
4.4.1 High voltage pulse generator . . . . . . . . . . . . . . . . . . .
Indicates content that may require registration and/or purchase.