Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: AirPro Fan & Blower Co.
Description: The AirPro high pressure radial open industrial blower (HPRL) is designed for low-to-medium air volumes at high static pressures. With its surgeless design, this high pressure fan provides consistent performance through variable air flow at or
- Static Pressure: 140 in H2O
- Media Temperature: 1,200 F
- Design: Centrifugal
- Environment: Clean Air / Gas, Corrosive Gases, Dirty Air / Gas, Light Solids / Powder / Dust, Smoke
-
Supplier: AirPro Fan & Blower Co.
Description: This wheel type is designed to move low volumes of air at high static pressures with high operating efficiencies. HPSM – A high pressure industrial blower also featuring the shrouded wheel design. With increased wheel width, this model is designed for
- Static Pressure: 140 in H2O
- Media Temperature: 1,200 F
- Design: Centrifugal
- Environment: Clean Air / Gas, Corrosive Gases, Dirty Air / Gas, Light Solids / Powder / Dust, Smoke
-
Supplier: Twin City Fan & Blower
Description: Application The BCS Backward Curved High Volume/Pressure Fan is designed for handling relatively clean air in high pressure applications. Typical applications include combustion air, product cooling, moisture blow-off, forced draft on fluid bed boilers, and induced
- Air Flow Rate: 5,030 to 291,400 SCFM
- Static Pressure: 446.7871674924571 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.25 to 89 inch
- Applications / Use: Air Handling Units / HVAC
-
-
Supplier: Twin City Fan & Blower
Description: Application The TPB Cast Aluminum Pressure Blower is designed to provide low volume, high pressure air for cooling, ventilating and exhaust systems that handle dust, materials or corrosive fumes. The TPB is available in seven housing sizes that can be fitted with
- Air Flow Rate: 50 to 2,400 SCFM
- Static Pressure: 428.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 8 to 18 inch
- Features: Air Handling Units / HVAC, Pressure / Pressurization Blower
-
Supplier: Twin City Fan & Blower
Description: Application The TPD Cast Aluminum Pressure Blower is designed to provide low volume, high pressure air for cooling, ventilating and exhaust systems that handle dust, materials or corrosive fumes. The TPD is available in seven housing sizes that can be fitted with
- Air Flow Rate: 130 to 2,800 SCFM
- Static Pressure: 426.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 8 to 18 inch
- Features: Air Handling Units / HVAC, Pressure / Pressurization Blower
-
Supplier: Terra Universal, Inc.
Description: Adjustable high-volume fans allows precise regulation of pressure inside a cleanroom or other enclosure HEPA-filtered model removes sub-micron powders and other particles to protect the external environment Ideal for operations with hazardous materials that require negative
- Air Flow Rate: 4,117 to 5,768 SCFM
- Static Pressure: 0 to 1 in H2O
- Applications / Use: Air Handling Units / HVAC
- Design: Axial
-
Supplier: Twin City Fan & Blower
Description: Application The BCN is a lower volume, higher pressure fan which utilizes a high efficiency, backward curved, non-overloading blade design. The BCN offers a lower specific speed design featuring single thickness blades, suitable for industrial processes involving clean to light
- Air Flow Rate: 700 to 75,000 SCFM
- Static Pressure: 506.78716749245723 in H2O
- Maximum Diameter (Fan or Blower Wheel): 27 to 73 inch
- Features: Air Handling Units / HVAC, Pressure / Pressurization Blower
-
Supplier: Greenheck
Description: Vane Axial High Pressure Fans Models VAB, VABS Belt Drive - Vane Axial fans are designed for commercial and industrial applications where large volumes of air are required at moderate to high pressures. Belt drive vane axial fans accommodate for final system
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Axial
- Drive Type: Belt Drive, Direct Drive
- Environment: Clean Air / Gas
-
Supplier: Aerzen USA Corp.
Description: INDIVIDUALITY AS MODULAR SYSTEM. FOR STAGES AND ASSEMBLIES. The key to the most efficient large blowers made by AERZEN is: It is always the right size. This means that AERZEN provides you with the right blower size for each individual application. Thanks to the Alpha Blower as
- Air Flow Rate: 5,650.56 to 45,322.2 SCFM
- Static Pressure: -321.0894898552329 to 401.36186231904117 in H2O
- Product Form: Bare (No Motor, Controls)
- Environment: Clean Air / Gas
-
Supplier: Magnatex Pumps, Inc.
Description: Features: Oil lubricated bearings are vastly superior to grease lubricated units Exclusive / proprietary molding method has become the standard for low volume, high pressure turbo blowers. Extremely easy maintenance Leak proof shaft seal prevents contamination from
- Drive Type: Belt Drive
- Design: Centrifugal
- Environment: Corrosive Gases
- Material of Construction: FRP / Composite
-
Description: flexibility upon integration in the overall system. Compressors G-BH1 Volume flow 50 to 2,450 m³/h 29.4 to 1,441.2 cfm With their high inlet volume flow (up to 2,450 m³/h) and a differential pressure of up to 700 mbar, our low noise G-BH1 allrounders have earned their
- Air Flow Rate: 12.4 to 1,441.2 SCFM
- Design: Centrifugal
- Drive Type: Direct Drive
- Environment: Light Solids / Powder / Dust
-
Supplier: Gast Group
Description: Requiring no lubrication and virtually no maintenance, the Gast full line of Regenerative Blowers for high volume vacuum or compressed air applications offers both motor-mounted and separate drive models. With a rugged construction that’s suitable for demanding applications, the
- Ultimate Operating Vacuum: 710.498943125399 to 517.164626652902 torr
- Maximum Pressure: 1.0296195 to 6.14159 psi
- Free Air Delivery: 27 to 265 SCFM
- Ultimate Vacuum / Pressure: 710.498943125399 to 517.164626652902 torr
-
Supplier: Aerzen USA Corp.
Description: Delta Hybrid is the perfect synthesis of positive displacement blower and screw compressor. Unlike the conventional positive displacement blower (max. 1,000 mbar), the innovative screw blower uses a new and unique 3+4 compressor profile, which is specially designed for low
- Air Flow Rate: 58.86 to 5,297.4 SCFM
- Static Pressure: 120.40855869571234 to 602.3195947629198 in H2O
- Drive Type: Belt Drive
- Environment: Clean Air / Gas
-
Supplier: Aerzen USA Corp.
Description: Aerzen Turbo Blower Generation 5plus is an excellent choice for high-speed turbo blower. This turbo blower is ideal for volume flows between 360 and 8400 m³/h. It has a significantly smaller physical footprint but boasts up to 10% higher operational efficiency than
- Air Flow Rate: 124.66477368 to 3,255.1357572 SCFM
- Static Pressure: 240.8171173914247 to 401.36186231904117 in H2O
- Environment: Clean Air / Gas
- Draft: Forced Draft
-
Supplier: Rogers Machinery Company, Inc.
Description: From Pneumatic Conveying to Process Gas boosting to Dairy Milking, M-D Pneumatics has a blower solution for your application. PD Plus blowers are a heavy-duty, high-pressure industrial blower and are renowned for their quality, dependability, and outstanding
- Air Flow Rate: 0.235 SCFM
- Static Pressure: 498.242311844327 in H2O
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Air Control Industries Inc.
Description: Low to medium pressure high volume blower; reverse blade with 2 or 4 pole direct or belt driven options. Typical Applications: Cooling, Cremators, Dust Extraction, Exhausting, Filters, Fired Heaters, Flotation Beds, Fume Extraction, Incinerators, Air Handling, Test
- Air Flow Rate: 3,000 to 7,000 SCFM
- Static Pressure: 410.18716749245715 to 413.2871674924572 in H2O
- Media Temperature: 176 F
- Material of Construction: Aluminum
-
Supplier: Howden
Description: Covent Type C - Backward curved blower fans Howden Covent Type C Fans. Fifteen rotor designs to cover the full market range of from very low through high flow vs. pressure at optimum efficiency. The low flow fans have parallel shrouds for stable performance and the wide fans
- Media Temperature: 800.6 F
- Design: Centrifugal
- Environment: Clean Air / Gas, Dirty Air / Gas
- Product Form: Packaged (Complete System)
-
Supplier: Continental Blower, LLC
Description: The Continental Advantage Rugged cast iron or cast aluminum modular construction designed for continuous, dependable operation year after year Uniform delivery of pulse free, oil free air Quiet performance in compliance with OSHA regulations without the need for silencing Variable volume flow
- Air Flow Rate: 45,000 SCFM
- Material of Construction: Aluminum, Cast Iron
- Product Form: Bare (No Motor, Controls)
- Drive Type: Belt Drive, Direct Drive
-
Supplier: Rogers Machinery Company, Inc.
Description: PD Plus Blowers 4000 include: Vertical & Horizontal Standard Lip/Lab Seals This series has numerous uses in pneumatic conveying, wastewater treatment, and the general process industry where high pressure, high volume air is required. Seal areas are vented to
- Air Flow Rate: 0.15 SCFM
- Static Pressure: 498.242311844327 in H2O
- Applications / Use: Air Handling Units / HVAC
-
Description: flexibility upon integration in the overall system. Vacuum pumps G-BH1 Volume flow 50 to 2,450 m³/h 29.4 to 1,441.2 cfm With their high inlet volume flow (up to 2,450 m³/h) and a differential pressure of up to -480 mbar), our low noise G-BH1 all-rounder have earned their
- Pumping Speed: 12.4 to 1,441.2 CFM
- Mechanical: Centrifugal Blower
- Configuration: Individual Vacuum Pump
-
Supplier: Rogers Machinery Company, Inc.
Description: From Pneumatic Conveying to Process Gas boosting to Dairy Milking, M-D Pneumatics has a blower solution for your application. PD Plus blowers are a heavy-duty, high-pressure industrial blower and are renowned for their quality, dependability, and outstanding
- Air Flow Rate: 4.418 SCFM
- Static Pressure: 387.5217981011432 in H2O
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Rogers Machinery Company, Inc.
Description: From Pneumatic Conveying to Process Gas boosting to Dairy Milking, MD-Pneumatics has a blower solution for your application. PD Plus blowers are a heavy-duty, high-pressure industrial blower and are renowned for their quality, dependability, and outstanding
- Air Flow Rate: 1.321 SCFM
- Static Pressure: 415.20192653693914 in H2O
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Metcal
Description: provides higher efficiency, and its enhanced gas filter that is a 50/50 mix of Activated Aluminum Potassium Permanganate and Active Carbon allows for a wider range of fume extraction. PRODUCT FEATURES Digital Speed Control Deep Pleat Pre-Filter Blower with high airflow and
- Collector Type: Source Collector / Portable
- Applications: Welding Fumes
-
Description: For use in low pressure, high volume blower systems
- Media: Air / Gases, Oil, Water
- Form: In-line
- Technology: Pressurized / Hydraulic
- Pattern: Stream
-
Supplier: Aircel
Description: Screen. Why is the ABP Series different? For added energy savings the ABP Series uses a high efficiency blower to take in ambient air required during the heat regeneration cycle to desorb moisture from the desiccant, no compressed air is used during this phase. Dry compressed air is
- Drying Capacity: 800 to 15,000 SCFM
- Maximum Pressure: 60 to 135 psi
- Minimum Output Dew Point: -40 F
- Motor Power (Refrigerated Style): 5 to 30 HP
-
Supplier: Texel-Seikow USA, Inc.
Description: TEXEL-SEIKOW NSF series centrifugal blower / fan has a forward curved FRP (Fiberglass Reinforced Plastics) impeller. The NSF series is corrosion resistant and best suited for low static pressure / high gas volume applications. The NSF series is belt driven and uses
- Air Flow Rate: 4,000 to 20,000 SCFM
- Static Pressure: 0 to 4 in H2O
- Media Temperature: 14 to 122 F
- Maximum Diameter (Fan or Blower Wheel): 20 to 24 inch
-
Supplier: Sentry Air Systems, Inc.
Description: The Model 550 Dual Arm Heavy Duty Industrial Fume Extractor provides fume extraction for heavy-duty and high volume applications for multiple operators. The powerful blower assembly suctions up to 455 CFM of air per arm, while the two 10’ long HD Extractor Arms offers
- Airflow: 350 SCFM
-
Supplier: Moffitt Corporation
Description: The Moffitt Model Louver Filtered Supply Fan provides filtered make-up air in medium to high-pressure / high volume applications. This louver is designed for maximum air flow, low air intake velocities, and high-filter efficiency. Capacities range from 1,000 to
- Air Flow Rate: 1,400 to 4,400 SCFM
- Maximum Diameter (Fan or Blower Wheel): 46 inch
- Drive Type: Belt Drive
- Design: Centrifugal
-
Supplier: Heat Wagon
Description: Versatility of dual fuel - natural gas & propane Compact design uses less space both on the job and during off-season storage Long life stainless steel heat exchanger 3-stage remote thermostat control conserves fuel High fuel efficiency Large volume blower with 2” static
- Heater Type: Air Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Terra Universal, Inc.
Description: Adjustable high-volume fans allows precise regulation of pressure inside a cleanroom or other enclosure HEPA-filtered model removes sub-micron powders and other particles to protect the external environment Ideal for operations with hazardous materials that require negative
- Air Flow Rate: 1,642 to 2,230 SCFM
- Static Pressure: 0 to 1 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Axial
-
Supplier: Terra Universal, Inc.
Description: Adjustable high-volume fans allows precise regulation of pressure inside a cleanroom or other enclosure HEPA-filtered model removes sub-micron powders and other particles to protect the external environment Ideal for operations with hazardous materials that require negative
- Air Flow Rate: 3,000 to 3,200 SCFM
- Applications / Use: Air Handling Units / HVAC
- Design: Axial
- Environment: Clean Air / Gas, Light Solids / Powder / Dust
-
Supplier: Fläkt Woods Group SA
Description: Suitable for most medium volume, medium-high pressure applications. Typically used for commercial kitchen exhaust due to motor out of airstream and ease of cleaning. The fan is equipped with a high efficiency CentriflowPlus Impeller and the motor can be controlled with a
- Air Flow Rate: 5,720.9814 SCFM
- Static Pressure: 4.416102175462009 in H2O
- Media Temperature: 248 F
- Maximum Diameter (Fan or Blower Wheel): 0.9842525 to 1.968505 inch
-
Supplier: Pelonis Technologies, Inc.
Description: PTCC series Metal Box Fans have high airflow performance and include an innovative aluminum structure for low noise and long-term reliability. Each housing is made of high-endurance metal and the innovative impeller design improves air pressure in low wind volume
- Static Pressure: 0.8800000000000001 in H2O
- Applications / Use: Air Handling Units / HVAC
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Fläkt Woods Group SA
Description: Suitable for Volume flows up to 5 m³/s (18 000 m³/h) and Max pressure rise up to 700 Pa. Fitted with an AC-motor operating Direct On Line or with integrated or loose delivered speed control. Insulated casing providing low sound level. High efficiency impeller and design. ErP
- Air Flow Rate: 10,594.41 SCFM
- Static Pressure: 2.609514921863922 in H2O
- Applications / Use: Exhaust Ventilation
Find Suppliers by Category Top
Featured Products Top
-
Utilizing a high efficiency, backward inclined wheel, this fan is capable of air flows to 80,000 CFM, pressure to 110", and temperatures to 800 degrees Design features: o Split housing standard on Size 73 to facilitate (read more)
Browse Pressure Blowers and Fans Datasheets for New York Blower Company (The) -
, compactness, durability, and the lowest life cycle costs. A new size is added to its successful series: the Aerzen Turbo AT250 G5Plus with air-foil bearings. This new size delivers a volume flow of 5,473 CFM and impresses with an extremely large turndown, consistently high overall efficiency, and the (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
's leading high-speed turbo blower manufacturers. Since 1911, their top priority has been to build high-speed turbo blowers with reliability, energy efficiency, and low life-cycle costs in mind. While AERZEN turbo blowers have a significantly smaller physical footprint than conventional turbo blowers (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
New York Blower Type HP Pressure Blowers are designed for applications that can be handled in either induced-draft or forced-draft configurations. Some applications include combustion air, cooling systems, chemical process, glass-blowing, and system exhaust. Wheels can be constructed of steel (read more)
Browse Pressure Blowers and Fans Datasheets for New York Blower Company (The) -
motors. The new blowers, designated GDSuG9 146x188, include constant pressure, constant airflow, and standard pressure/airflow models. Constant pressure and constant airflow blowers can provide simple solutions to common air movement problems. Constant (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg USA is expanding its offering of constant pressure and constant airflow blowers with new 180x180L EC double inlet models from Ecofit. A new standard pressure (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Qualtek AC centrifugal fans are commonly used in HVAC systems, air handling units, and industrial applications where high airflow rates and static pressures are required. They are typically more powerful and efficient than AC axial fans and are better suited for applications that require (read more)
Browse Fans and Blowers (industrial) Datasheets for Qualtek Electronics Corp. -
Protect Storage Tanks with TT7100/8100 Series Relief Valves The TT7100/8100 Series high-capacity pressure/vacuum relief valves are engineered for large-volume discharge applications, providing robust protection (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
shipment. They provide higher static pressures than axial fans and are also more efficient for high pressure applications. For example, Rosenberg 315-mm forward curved blowers produce maximum a airflow of 5,600 CFM at 1 inch of static pressure. (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Bayonet quick disconnects are rated for use up to 3,000 psig (206.8 bar). Both the internal (QBI-DB) and external ends (QBE-DB) will shut off when disconnected. Additionally, the design minimizes dead volume to essentially eliminate leakage when disconnecting. To connect and disconnect, turn the body a quarter turn. The quick coupler is manufactured in 303 stainless steel and contains Buna-N O-rings. (read more)
Browse Quick Couplers Datasheets for Beswick Engineering Co., Inc.
Conduct Research Top
-
Proper Selection of Pressure Blowers
In general terms, a pressure blower provides relatively high pressure at low volume when compared to other types of centrifugal fans. For purposes of this letter, fans with volumes. to 10,000 CFM with pressures to 80" WG are considered pressure blowers. Typical applications require constant
-
Product Showcase and Marketplace
to keep the air line from becoming plugged, can withstand temperatures up to 350 F. It doesn't wear like fabric pads and resists tearing, hardening and cracking. The aerator can be used with high-pressure, low-volume compressed air or with low-pressure, high-volume blower air. If you process potentially
More Information Top
-
Reactivity and ignition characteristics of silane/air mixtures
A high - volume pressure blower with a flow capacity of about 100 scfm (0.047mys) was used to ventilatethe test volume aftereach experiment.
-
Modular Interconnect Packaging for Scaleable Systems(MIPSS) for Automatic Test Equipment - IEEE-P1693
High Volume / Pressure Blower 48VDC Power .
-
Gas cooling performance in disc winding of large-capacity gas-insulated transformer
2) Measure to develop a large volume high pressure head blower so that the gas circulationrate will be increased.
-
CR4 - Thread: Keeping the Dust Out
A low pressure , high volume blower might work.
-
DAYTON Direct Drive Blower,208-230/460 V,3 Ph - Direct Drive Single Inlet Forward Curve Blowers - 7AP90|7AP90 - Grainger Industrial Supply
High-VolumeGreat for medium pressures; combine characteristics of high- volume and high - pressure blowers . 16-ga. steel housing with welded, airtight joints.
-
DOE/Industrial Technologies Program
DOE Award Number DE-FG36-05GO15099
Plant Wide Energy Efficiency Assessment
Pilgrims Pride Corporation – Mt Pleasant Facility
Observe production and confirm that compressed air is the best utility to use for all jobs it is presently being used for (e.g., a high volume , lower pressure blower may be a better choice) 8.
-
Increased Densities Result in Reduced Weight Gain of Crayfish Orconectes virilis
Supplemental aeration was constantly provided by a low- pressure , high - volume blower through air stones.
-
Estimation of the Dietary Lipid Requirement Level of the White Crayfish Procambarus acutus acutus
Each aquarium was equipped with an airstone and air was supplied by use of a low- pressure , high - vol- ume blower .
-
Evaluation of Naturally‐Occurring Organisms as Food for Juvenile Crayfish Procambarus clarkii
All aquaria had supplemental aeration provided by a low- pressure , high - volume blower .
-
Bioleaching review part B:
Air is injected into the heap using a set of low- pressure high volume fans or blowers (Brierley and Briggs 2002).
Indicates content that may require registration and/or purchase.