-
Supplier: Pump Solutions Group
Description: atmospheres. These pumps are especially popular in oil/gas production, oil recovery and refineries. Typical applications include the injection of antifoam agents, corrosion inhibitors and other additives injected at very low volumes but high pressures. (Refer to
- Pump Type: Metering Pumps, Self-Priming Pump
-
Supplier: Neptune Chemical Pump Co., Inc.
Description: atmospheres. These pumps are especially popular in oil/gas production, oil recovery and refineries. Typical applications include the injection of antifoam agents, corrosion inhibitors and other additives injected at very low volumes but high pressures. (Refer to
- Maximum Discharge Flow: 0.005833333333333333 GPM
- Maximum Discharge Pressure: 1,500 psi
- Discharge Size: 0.5 inch
- Media Temperature: 200 F
-
Supplier: Watson Marlow Pumps Group
Description: monitoring Dual voltage, 115V/230V 50/60Hz and 24 hour duty rated A Watson-Marlow Value for life pump with five year warranty. Fitted as standard with the 520REL LoadSure element pumphead which features a large swept volume with sprung stainless steel rollers for high accuracy.
- Maximum Discharge Flow: 0.1188774225 GPM
- Maximum Discharge Pressure: 100 psi
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
-
Supplier: Gusher Pumps
Description: FEATURES Pressures up to 400 PSI Pressurized System Some Models Offer Dual Discharges, One For Low Volume High Pressure, and Another For Low Pressure and High Volume. Available in Vertical and Horizontal Configurations. Up to 36” of
- Pump Type: Centrifugal Pumps
-
Supplier: Watson Marlow Pumps Group
Description: monitoring Dual voltage, 115V/230V 50/60Hz and 24 hour duty rated A Watson-Marlow Value for life pump with five year warranty. Fitted as standard with the 520REL LoadSure element pumphead which features a large swept volume with sprung stainless steel rollers for high accuracy.
- Maximum Discharge Flow: 0.9416666666666667 GPM
- Maximum Discharge Pressure: 30 psi
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
Supplier: Watson Marlow Pumps Group
Description: monitoring Dual voltage, 115V/230V 50/60Hz and 24 hour duty rated A Watson-Marlow Value for life pump with five year warranty. Fitted as standard with the 520REL LoadSure element pumphead which features a large swept volume with sprung stainless steel rollers for high accuracy.
- Maximum Discharge Flow: 0.925 GPM
- Maximum Discharge Pressure: 30 psi
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
Supplier: Watson Marlow Pumps Group
Description: monitoring Dual voltage, 115V/230V 50/60Hz and 24 hour duty rated A Watson-Marlow Value for life pump with five year warranty. Fitted as standard with the 520REL LoadSure element pumphead which features a large swept volume with sprung stainless steel rollers for high accuracy.
- Maximum Discharge Flow: 0.11833333333333333 GPM
- Maximum Discharge Pressure: 100 psi
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
Description: Pressure-vacuum pumps C-KLR Volume flow 80 to 140 m³hr 47.1 to 82.4 cfm High efficiency, dry and contact-free compression claw pressure vacuum pumps with capacities ranging from 80 to 140 m³/hr (47.1 to 82.4 cfm). Vacuum up to - 0.6 bar and pressure
- Pumping Speed: 47.1 to 82.4 CFM
- Mechanical: Claw, Compression / Pressure Service
- Configuration: Individual Vacuum Pump
-
Supplier: Western Integrated Technologies
Description: Promote More Comfortable Operating Environment Fast Response Times Metric Pilot Shaft and Ports Available Controls Pressure Compensation Remote Pressure Compensation Load Sensing Torque (Power) Limiting Adjustable Maximum Volume Stop Low Pressure Standby
- Power Source: None, Pump Only
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Description: Pressure-vacuum pumps V-KTA Dry running Volume flow 55 to 90 m³/hr 32.3 to 52.9 cfm Dry running rotary vane pressure vacuum pumps with bearings on both sides of the rotor. Capacities from 55 to 90 m³/hr (32.3 to 52.9 cfm). Vacuum up to - 0.6 bar and pressure
- Pumping Speed: 9.2 to 94.1 CFM
- Mechanical: Compression / Pressure Service, Rotary Vane
- Lubrication Style: Dry / Oil-less
- Configuration: Individual Vacuum Pump
-
Supplier: Cole-Parmer
Description: • Deliver precise volumes at pressures up to 6000 psi • Ideal for use in HPLC applications • Pulse dampener significantly reduces pulsation with low dead volume. Preparative digital pump provides high flow rates and high pressure capabilities
- Maximum Discharge Flow: 0.026417205 GPM
- Maximum Discharge Pressure: 4,000 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps
-
Supplier: Cole-Parmer
Description: • Deliver precise volumes at pressures up to 6000 psi • Ideal for use in HPLC applications • Pulse dampener significantly reduces pulsation with low dead volume Digital pump provides precise, reproducible flow in an economical package. Single-piston pump
- Maximum Discharge Flow: 0.0026417205 GPM
- Maximum Discharge Pressure: 3,000 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps
-
Supplier: Cole-Parmer
Description: • Deliver precise volumes at pressures up to 6000 psi • Ideal for use in HPLC applications • Pulse dampener significantly reduces pulsation with low dead volume Chemical resistant 316 stainless steel pump head resists corrosion Digital pump provides precise,
- Maximum Discharge Flow: 0.0026417205 GPM
- Maximum Discharge Pressure: 2,500 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps
-
Supplier: Cole-Parmer
Description: • Pump at flow rates up to 158.5 GPH and pressures up to 125 psi — output volume is not affected by changes in back pressure • Three versions now available to better fit your application requirements • Low-range models have flow up 16 GPH (60.6 LPH) and
- Maximum Discharge Flow: 0.00021133764 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: FLUX-GERÄTE GMBH
Description: according to Directive 94/9/EC, PTB-Registration-No. 02 ATEX D022 extremely light-weight and powerful motor, overload-proof easily variable speed control by adjusting either the air supply pressure or volume Accessories supplied with the pump: Earth ground wire, 2 m long
- Pump Type: Drum Pumps
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Watson-Marlow 521VI/REMC, 521F/REMC, 521P/REMC, 521FX/REMC: 0-2 bar IP55 pumps fitted with LoadSure low-pressure element pumpheads 521 close coupled pumps offer IP55 ingress protection for light industrial environments. They offer rugged, industrial pumping, with all the
- Maximum Discharge Flow: 0.0026417205 to 0.412108398 GPM
- Maximum Discharge Pressure: 29.00754 psi
- Discharge Size: 0.12598432 to 0.25196864 inch
- Power Source: AC Powered
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Piston diaphragm pumps are positive displacement pumps designed to economically transfer small volumes of fluid at low discharge pressures. The lightweight, compact pumps are self-priming, corrosion resistant and can handle viscous fluids. These features
- Maximum Discharge Flow: 0.00396 GPM
- Maximum Discharge Pressure: 2.6 psi
- Discharge Size: 0.1875 inch
- Media Temperature: 200 F
-
Supplier: Jergens, Inc.
Description: Jergens Air Powered Hydraulic Breadbox Pumps convert standard and accessible low-pressure shop air to hydraulic pressure up to 5000 psi. These pumps offer large reservoir capacities and allow independent control of multiple workstations. They are designed to
- Maximum Discharge Flow: 3.0303 GPM
- Maximum Discharge Pressure: 2,500 psi
- Power Source: Air / Pneumatic
- Pump Type: Booster Pumps, Hydraulic Pumps
-
Supplier: Continental Hydraulics
Description: More contamination-tolerant than competitive pumps to improve dependability and reduce maintenance costs. Quiet operation simplifies meeting system sound level standards. Economical - low overall cost for a high performance variable volume pump. Efficient,
- Maximum Discharge Pressure: 200 to 3,500 psi
- Pump Type: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: U.S. Plastic Corporation
Description: High volume delivery at low pressure makes pumping chemicals safer. Double action means you get delivery on both the up, and down stroke. Two fingers on the handle is all the energy required to pump viscous fluids or harsh acid or alkali cleaning chemicals. The
- Pump Type: Drum Pumps
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Watson-Marlow 520DuN/REL, 520UN/REL, 520SN/REL and 520BpN/REL: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pressure element pumpheads The 520N cased pump drive offers NEMA 4X (IP66) ingress protection, which prevents the entry of dust particles and protects
- Maximum Discharge Flow: 0.0009686308573333333 to 8.805735066666667 GPM
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps
- Pump Housing Material: Plastic
-
Supplier: Gardner Denver, Inc.
Description: end vacuum 29.2 in.Hg (-990 mbar), pressure 44 psi (3.0 bar) Welch-Ilmvac provide high quality vacuum pumps and systems for laboratory, life science, chemical, refrigeration and light industrial applications. Welch-Ilmvac provide high quality vacuum pumps and
-
Supplier: Witte Pumps & Technology GmbH
Description: CHEM MINI - Gear pump for conveying and metering of fluids with low to medium viscosity. The CHEM MINI gear pump is particularly suitable for precision metering tasks of low to medium viscosity media. The application range goes from classic transfer and metering tasks in
- Maximum Discharge Flow: 2 GPM
- Maximum Discharge Pressure: 1,740 psi
- Media Temperature: 580 F
- Pump Type: Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
-
Supplier: Traceable® Products
Description: 3384 Variable-Speed Pump -- Ultra-Low Flow 0.005 to 0.900 ml/minute Cat. No. 3385 Variable-Speed Pump -- Low Flow 0.03 to 8.20 ml/minute Cat. No. 3386 Variable-Speed Pump -- Medium Flow 0.4 to 85.0 ml/minute Cat. No. 3389 Variable-Speed Pump --
- Maximum Discharge Flow: 0.00216621081 GPM
- Media Temperature: 500 F
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Mile-X Equipment, Inc.
Description: tailor the pump to your needs. Refer to the performance and speed tables below and you’ll see how these pumps cut down on the time needed for almost any job. The 2-stage operation automatically matches pump performance to the job requirements. The low-pressure,
- Pump Type: Hydraulic Pumps
-
Supplier: Aalborg Instruments
Description: pulsing rhythm. The unique tubing holder subassembly is adjustable to increase pressure, or to decrease pressure for extended tubing life. Each pump comprises a front panel with controls, a pump head, a safety cover, a motor, a rigid case with four rubber feet, and a
- Maximum Discharge Pressure: 11.2 psi
- Discharge Size: 0.25 to 0.5 inch
- Power Source: AC Powered
- Pump Housing Material: Aluminum, Stainless Steel
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4008 Two-Stage Hand Pump OTC's finest hand-operated power units! These fast-acting, two-stage pumps not only handle high force, high pressure requirements up to 10,000 PSI, but deliver extremely high volume at low pressure (7.35 cu.
- Pump Type: Hand / Foot Pumps
-
Supplier: Wacker Neuson SE
Description: volute, this durable trash pump offers a long, trouble-free service life. This high performance pump is an ideal choice where ever larger volumes of water need to be moved. Mixed flow impeller design produces high volume and head for increased pump
- Maximum Discharge Flow: 172 to 3,500 GPM
- Maximum Discharge Pressure: 214.28859323 to 345.76813913 psi
- Discharge Size: 2 to 8 inch
- Power Source: Gasoline / Diesel Engine
Find Suppliers by Category Top
Featured Products Top
-
- high efficiency - low pulsation gear pump reduces noise level by an average of 15 dBA. Up to 20 dBA depending on size of pump. Including groups 1, 2, 3 and 4 and also multiple pump (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
accurately sustain the required vacuum level, regardless of how the packaging volume changes. Thanks to its variable speed drive, the vacuum pump covers a pumping speed range from 440 to 760 cubic meters per hour and reaches an ultimate pressure of 0.1 millibar. All operating data is recorded and saved on a (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
. » Lubrication and cooling circuits. » Low-pressure hydraulic systems. This FTP helical gear pump is the (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
Syringe pumps are indispensable for high-precision ultra-small amount of liquid delivery with low pulse flow. Harvard syringe pumps use a microprocessor to calculate the speed of plunger travel when you enter the inner diameter of the syringe that can be mounted on the syringe pump. For this (read more)
Browse Syringe Pumps Datasheets for Central Scientific Commerce, Inc. (CSC) -
Where Advanced Research and Vacuum Technology Intersect Whether isolating subatomic particles or simulating the conditions of space, ultra-high and extreme high vacuum are at the center of the human search to understand the physical universe. The unique condition of such very low (read more)
Browse High Vacuum Pumps Datasheets for Agilent Technologies - Vacuum Products -
business,” operators can achieve significantly lower working pressures. This combination allows the booster to handle the high-volume rarified gas at low pressures while the liquid ring pump acts as a rugged “backing pump,” resulting in a total vacuum package with lower overall horsepower and (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC -
technology, the FTP series builds upon the success of the Elika series high-pressure helical gear pumps, offering the same superior advantages in fluid transfer applications. Whether you need a pump for lubrication, low-pressure hydraulic systems, or offline cooling, the Marzocchi FTP Series delivers (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
We adapt our ceramic design to your specific application. Our pumps are tailor made in order to provide the best solution to your production process. Properties of Ceramic Filling Pump Low maintenance cost High tech ceramics Fast assembly (read more)
Browse Metering Pumps Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Automated centerless grinding High efficiency/low cost volume production Low-volume prototype machining 5-axis machining capability ITAR compliant High-volume robotic machining Video inspection and a Class 100 Cleanroom (read more)
Browse Datasheets for Insaco, Inc. -
Screw pumps: standard according to API 676, for mineral and lubricating oils also fluids with low lubricating properties (water + oil, HFC, LFO, HFO). Flows up to 5,000 litres per minute and pressure up to 130 bar (200 bar peak). (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited
More Information Top
-
The Right Ventricle in Health and Disease
Thus, under normal baseline conditions the RV’s unique anatomy, myocardial ultrastructure, and coronary physiology reflect a high volume low pressure pump .
-
Archaeaplankton in the Columbia River, its estuary and the adjacent coastal ocean, USA
Water samples were collected at three stations in May 1997, with a high volume low pressure pump system coupled to a conductivity-temperature-depth (CTD) sen- sor and an optical backscatter sensor (OBS) for detecting turbidity.
-
CR4 - Thread: Subaru Loses Power on Long Hills
If so check that it is pumping ok - many fuel injected cars have a low pressure high volume pump in or near the tank followed by a high pressure, low volume pump feeding the injectors. failure of the in-tank pump can …
-
Pulsed cooling-water systems for actively cooled beam dumps
The system consists of a low volume high pressure pump , a high pressure water tank and a high pressure gas accumulator.
-
Development of the Ghawar Scale Squeeze Simulation Model: Using Core Analysis To Evaluate Treatment Chemicals
One was down-hole injection of inhibitor using high pressure low volume pumps and capillary tubing, and the second was a precipitation squeeze.
-
Static and Dynamic Evaluation of Calcium Carbonate Scale Formation and Inhibition
Two methods of implementation of the inhibitor were considered : down-hole injection using high pressure low volume pumps and capillary tubing or inhibitor squeeze into the reservoir2.
-
Surface Control System Design for Remote Wireless Operations of Intelligent Well Completion System: Case Study
However, to reduce overall power requirement, a low volume high pressure pump combined with a hydraulic accumulation system was used.
-
http://www.forestry.gov.uk/PDF/fctn3.pdf/$FILE/fctn3.pdf
Two water-based systems were tested: high pressure portable pumps and very high pressure ( low volume ) pumps .
-
India: Special Operational Forces
Additionally, the Indian Navy declared an interest in procuring landing craft mechanised (LCMs) of about 75 feet (23 m) to be powered by water jets (more probably high volume , low pressure pump jets) but not more information is available.
-
Pipeline Pigging and Integrity Technology
The trap drain skid incorporates a high volume / low pressure pump and several electrically-actuated valves to drain the trap to the sump tank.
Indicates content that may require registration and/or purchase.