Products/Services for Hmmwv 400 Amp Alternators
-
Generator Heads and Alternators - (57 companies)Generator heads and alternators convert mechanical energy into electrical energy. Generators and alternators differ by operation and electrical output, but function via the same principle—electromagnetic induction. Generator is the name...Drive TypeOutput TypeOutput Frequency
-
Electrical Power Generators - (961 companies)Electrical power generators, also known as alternators, transform mechanical energy into electrical energy. They can be used for backup or emergency power or as an alternator on board a vehicle. Generators can produce either AC or DC power... -
Bus Plugs - (26 companies)Bus Plugs connect to a busbar or busways to distribute protect and supply power to industrial equipment.
-
Electrical Winding Services - (359 companies)...of electricity. An electrical winding service includes various machines such as an alternator, generator, stator, and AC/DC motor. AC/DC motors incorporate single/multiphase, universal, servo, induction, synchronous, and gear motor types of motors... -
Load Centers - (47 companies)Load centers are used for the protection and distribution of power in a building or residence. They are also called circuit breaker boxes.
-
Fuses - (1074 companies)Fuses protect electrical devices and components from overcurrents and short circuits that occur in improperly operating circuits.
-
Disconnect Switches - (274 companies)Disconnect switches rapidly disconnect circuits from power supplies in the event of an emergency.
-
Balancing Machines and Systems - (87 companies)...holders; segmented devices such as armatures and crankshafts; or components and systems such as transmissions, drivelines, electric motors, and alternators. Standards. In terms of approvals, balancing machines and systems may comply...
-
Circuit Breakers - (1026 companies)Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions.
-
Panelboards and Switchgear - (619 companies)Panelboards and switchgear are electrical distribution devices that convert incoming electrical power into several smaller circuits and provide overload protection in the form of fuses or circuit breakers.
Product News
-
jbj Techniques Limited
ATEX Flameproof Engine Alternators ATEX Compliant Flameproof Alternators. Specifying an engine-mounted alternator for hazardous-area equipment requires consideration of both charging performance and the installation's protection requirements. Available through jbj Techniques, GALI flameproof alternators provide belt-driven battery charging for industrial vehicles and mobile equipment. The range includes 14 V and 28 V options in a compact construction. Selection should establish: >> Required charging output and operating speed... (read more)Browse Engine Starters Datasheets for jbj Techniques Limited -
Hannay Reels
Hannay Reels SWCR Spring Rewind Arc Welding Reels Available in manual rewind or power rewind, the SWCR Series of Spring Rewind Arc Reels can handle #2 through #4 cables up to 400 amps. This reel quickly connects the welder to the project at hand and instantly unwinds any cable length for immediate use. The non-sparking ratchet assembly and the declutching arbor are standard, while a cable and ball stop are available options. Features: 400 amp rated rotary electrical device. Instant use with any cable length unwound. For use with single... (read more)Browse Cable Reels Datasheets for Hannay Reels -
Waytek, Inc.
High-Performance MIDI & MEGA Bolt-down Fuses Bolt-down fuses provide protection from 30A to 600A and are ideal for battery and alternator circuit protection. Bolt-down fuses need to be secured to the fuse holder with a screw, nut, or bolt. Ring terminals are crimped onto cables that are connected to the fuse holder and spliced into the wiring. Littelfuse High-Performance Bolt-Down. HP MIDI (R) Fuses provide circuit protection up to 200A and 70VDC. Newly added 135% overload gate provides much better wire protection. HP MEGA (R) Fuses... (read more)Browse Fuses Datasheets for Waytek, Inc. -
Coiling Technologies, Inc.
Suspension Springs for Miliary Humvee . Military and MRAP 's springs require more augmentation suspensions as they carry a heavy load. Therefore, our engineers have designed them in such a way that they can withstand extreme loads and stresses without failure. We are experts when it comes to producing "Up Armor" springs for the HMMWV program. Look to Coiling Technologies for your extreme suspension spring needs. (read more)Browse Compression Springs Datasheets for Coiling Technologies, Inc. -
Essen Magnetics Pty Ltd
Custom Rotor & Stator Component Manufacturing . Precise design and manufacturing of these components help minimize torque fluctuation, improve efficiency, and support reliable operation. With expertise in magnetic materials, insulation solutions, and precision component manufacturing, Essen Magnetics provides customized rotor and stator solutions for various AC/DC motors, generators, alternators, and fluid power systems. Key Features. Optimized Magnetic Performance. Precision Rotor and Stator Manufacturing. Enhanced Torque Output and Energy... (read more)Browse Motor Coils Datasheets for Essen Magnetics Pty Ltd -
Sensata Technologies
SGX Series Contactors The SGX family with SGX150, SGX250, and SGX400 contactors can handle applications up to 1000V and 150 / 250 / 400 Amps respectively, offering excellent performance and a square form factor, optimal for Automated Guided Vehicles (AGV), forklift, and other industrial applications, residential energy storage systems, and DC fast charge. Hermetically sealed for optimal breaking capabilities. Usage up to 175 C with effective handling of over-current conditions. Gas backfilled (primarily hydrogen... (read more)Browse Electrical Contactors Datasheets for Sensata Technologies -
Conax Technologies
Conax Single Electrode Power Sealing of the epoxy to the elements or housing. Cracks will develop, and this allows gases or liquids to leak around the elements. Thanks to our soft sealant technology, Conax fittings maintain constant compression around the elements throughout the life of the seal to minimize risk of gas or liquid leaks. Features. Temperature range: -300 F to +1600 F (-185 C to +870 C). Pressure range: Vacuum to 8,000 PSIG (551 bar). Voltage rating: to 2000VDC. Amperage rating: to 400 amp. Seals a single electrode or element... (read more)Browse Electrical Feedthroughs Datasheets for Conax Technologies -
jbj Techniques Limited
Engine Starting, Turning and Shutdown isolating the intake air supply for emergency shutdown applications. >> Flameproof alternators: providing charging capability for suitably specified hazardous-area installations. Selection requires consideration of the engine, mounting interfaces, operating environment and required controls. Hazardous-area applications also require the appropriate certified equipment. jbj Techniques supports customers in assessing these requirements and selecting suitable components for marine, industrial... (read more)Browse Engine Starters Datasheets for jbj Techniques Limited -
Arnold Magnetic Technologies
Electromagnetics for Evolving Aerospace Industry in systems such as cabin air compressors (CACs), ram air turbines (RATs), integrated starter alternators/generators (ISAs/ISGs) and auxiliary power units (APUs). In order to minimize losses in these motoring and generating components, one must select the right topology and materials to optimize efficiency. WHAT IS THE CURRENT STATE OF THE INDUSTRY?. Electric generators are already in use, converting mechanical energy produced by jet turbines into electrical energy useable by any aircraft system... (read more)Browse Electromagnets Datasheets for Arnold Magnetic Technologies -
Arnold Magnetic Technologies
NEW TECHNOLOGIES FOR EVOLVING AEROSPACE INDUSTRY in systems such as cabin air compressors (CACs), ram air turbines (RATs), integrated starter alternators/generators (ISAs/ISGs) and auxiliary power units (APUs). In order to minimize losses in these motoring and generating components, one must select the right topology and materials to optimize efficiency. WHAT IS THE CURRENT STATE OF THE INDUSTRY?. Electric generators are already in use, converting mechanical energy produced by jet turbines into electrical energy useable by any aircraft system... (read more)Browse Industrial Magnets Datasheets for Arnold Magnetic Technologies
-
AN/TSC-156 A/B Phoenix Tactical SHF Satellite Terminal (TSST)
…travel range: elevation: 5° - 85°; azimuth: ±120° (continuous) Tracking modes: auto track, program, memory, and manual track Levelling jacks: 4 × 4,000 lbs capacity each Prime power: 10 KW TQG (tactical quiet generator), 400 amp HMMWV alternator kit, or external 120/240…
-
AN/TSC-156 A/B Phoenix Tactical SHF Satellite Terminal (TSST)
…travel range: elevation: 5° - 85°; Azimuth: ±120° (continuous) Tracking modes: auto track, program, memory, and manual track Levelling jacks: 4 × 4,000 lbs capacity each Prime power: 10 KW TQG (tactical quiet generator), 400 amp HMMWV alternator kit, or external 120/240…
-
NAVAL
POSTGRADUATE
SCHOOL
HMMWVs are powered by a 60, 100, 200, or 400 amp belt-driven alternator .86 However, it has been shown that a 400 amp alternator is not sufficient to “power all on-board systems while at or near engine idle (600-900…
-
Otokar's Cobra coiled for action
…of the Turkish Army and on the automotive systems of the US Army's HMMWV (which may reasonably … 62kW/t (30.15hp/t) Length 5.468m (w/winch) Width 2.625m (with the mirrors folded) Height 2.050m (over hull) Ground clearance 400 mm Track 1.82m … 28/14V dual voltage 200A alternator Battery 2 x 120Ah Water speed ( Amp version) 8.2km/h Sea…
-
^`nrfpfqflk=oÉëÉ~êÅÜ=
péçåëçêÉÇ=oÉéçêí=pÉêáÉë=
Alternator . .... Niehoff - 400 Amp (N1601-1). .... Military HMMWV .
-
NAVAL
POSTGRADUATE
SCHOOL
Alternator . .... Niehoff - 400 Amp (N1601-1). .... Military HMMWV .
-
General Dynamics Ordnance and Tactical Systems (GD-OTS) Flyer family of light tactical vehicles
In service GMV 1.1 will replace the current 1,072 AM General HMMWV -based GMVs SOCOM … and intercooled water-cooled direct injection common rail diesel developing 195 hp and 400 Nm torque General … independent coil-over-shock absorber with air spring variable ride height fully independent coil-over-shock absorber with air spring variable ride height Electrical system: Independent 24V 200 Amp , 12V 100 Amp 12V … and 12/28V 100 Amp Alternator (s): 2; 12V and…
-
NAVAL POSTGRADUATE SCHOOL
Monterey, California
THESIS
Upgrades: Electronics 200 Amp alternator 12/24 Volt (mil grade). .... $1,800 $600 $180 $300 $175 $2,500 $ 400 $125 $350 $175 $150 $200 $6,955 … electronics, powertrain, and suspension and includes most military options as required by the HMMWV Operational Requirements Document…
Indicates content that may require registration and/or purchase.