-
Supplier: Gems Sensors & Controls
Description: For Air or Non-Conductive Gas 0.25 to 100 Inches (6.35 to 2540 mm) in W.C. (differential)/±0.1 to ±50 Inches in W.C. (bidirectional) High Proof Pressure The 865 series pressure transmitters are very low-pressure sensors for ranges as low as 0.25" (6.35 mm) W.C. and
- Working Pressure Range: 0.00903175 to 3.6127 psi
- Accuracy: 0.25 to 1 ±% FS
- Operating Temperature: 0 to 150 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER,TERMINAL UNIT CONTROLLER, VAV, CONFIGURABLE, SINGLE DUCT, DAMPER INTERFACE, DIFFERENTIAL PRESSURE SENSOR, FOR USE WITH EXTERNAL DAMPER MOTOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Transcat, Inc.
Description: Product Highlights Measure differential and static pressure from -15 to +15 in. H2O (-3735 to +3735 Pa) Calculate and display velocity when using a Pitot tube Variable time constant Statistics HVAC commissioning and troubleshooting Testing and balancing Pitot tube duct traverses
- Type: Gauge
-
-
Supplier: Setra Systems
Description: Model SRH Relative Humidity Transmitter Series for HVAC Building automation systems and other relative humidity monitoring applications. The Model SRH humidity transmitters are available with optional passive or active temperature sensing. Features: Key Part Of Comprehensive HVAC
- Relative Humidity Accuracy: 2 to 5 %
- Operating Temperature: 14 to 140 F
- RH/aw Accuracy: 2 to 5 %
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Enervex, Inc.
Description: The MEC 18 is used to monitor and control duct pressure in multi-story building exhaust applications by modulatign the speed of an exhaust fan. It is a true PID-based control with infinitely variable speed settings as low as 8%. The MEC 18 is typically used in applications with dryer,
- Accuracy: 10 ±% FS
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Control Signal: Analog Voltage
-
Supplier: Pelonis Technologies, Inc.
Description: pressure, high operating efficiency, and low noise and the special joint design facilitates easy installation and maintenance. Additional features can also be added including a user-friendly timer, temperature more sensor, humidity sensor, and other custom features. The fans can
- Static Pressure: 3.29 in H2O
- Applications / Use: Air Handling Units / HVAC
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Allied Electronics, Inc.
Description: The product is ideal for Variable Air Volume (VAV) HVAC Systems, duct static pressure measurements and modulated furnace controls and is compatible with dry air and gases. The innovative design eliminates mounting position effects found on other low-pressure differential
-
Supplier: Allied Electronics, Inc.
Description: The product is ideal for Variable Air Volume (VAV) HVAC Systems, duct static pressure measurements and modulated furnace controls and is compatible with dry air and gases. The innovative design eliminates mounting position effects found on other low-pressure differential
-
Supplier: TSI Incorporated
Description: commissioning, process control and system balancing. Ideal applications include HVAC commissioning and troubleshooting, testing and balancing, Pitot tube duct traverses, static pressure measurements and differential pressure measurements. Included Items Instrument Hard
- Measurement Type: Differential
- Device Category: Sensor
-
Supplier: TSI Incorporated
Description: The DP-Calc™ Micromanometer 5815 allows you to easily make HVAC pressure measurements. This robust instruments can be used with pitot probes to measure duct velocity. The DP-Calc 5815 is a simple-to-operate, handheld digital micromanometer for fast, accurate differential and
- Measurement Type: Differential
- Device Category: Sensor
-
Supplier: Cole-Parmer
Description: • Uni- and bi-directional pressure measurement offer high accuracy for building energy management • Static accuracy of
1% • Fully protected against reverse wiring • Fire retardent case is UL 94 V-0 approved Low-pressure transucers sense gauge or differential pressure and - Signal Output: Analog Voltage
- Pressure Measurement: Differential
-
Supplier: Cole-Parmer
Description: • Uni- and bi-directional pressure measurement offer high accuracy for building energy management • Static accuracy of
1% • Fully protected against reverse wiring • Fire retardent case is UL 94 V-0 approved Low-pressure transucers sense gauge or differential pressure and - Signal Output: Analog Voltage
- Pressure Measurement: Differential
-
Supplier: Cole-Parmer
Description: • Uni- and bi-directional pressure measurement offer high accuracy for building energy management • Static accuracy of
1% • Fully protected against reverse wiring • Fire retardent case is UL 94 V-0 approved Low-pressure transucers sense gauge or differential pressure and - Signal Output: Analog Voltage
- Pressure Measurement: Differential
-
Supplier: Cole-Parmer
Description: • Uni- and bi-directional pressure measurement offer high accuracy for building energy management • Static accuracy of
1% • Fully protected against reverse wiring • Fire retardent case is UL 94 V-0 approved Low-pressure transucers sense gauge or differential pressure and - Signal Output: Analog Voltage
- Pressure Measurement: Differential
-
Supplier: TSI Incorporated
Description: The DP-Calc™ Micromanometer 5825 allows you to easily make HVAC pressure measurements. This robust instruments can be used with pitot probes to measure duct velocity. The high performance DP-Calc 5825 can calculate flow and has data logging capabilities. Applications HVAC
- Measurement Type: Differential
- Device Category: Sensor
-
Supplier: Edgetech Instruments Inc.
Description: continuously measure up to 4 measurement parameters using a single intelligent sensor tip including RH%, calculated Dew Point, Temperature and either Absolute Pressure or Barometric Pressure! The Smart Sensor Tip carries all configuration information and calibration data
- Relative Humidity Range: 0 to 99.9 %
- Relative Humidity Accuracy: 1.8 %
- Operating Temperature: -40 to 257 F
- RH/aw Range: 0 to 99.9 %
-
Supplier: TSI Incorporated
Description: duct traverses, static pressure measurements and differential pressure measurements. Included Items Instrument Hard carrying case 4 alkaline batteries, Operation and service manuals NIST calibration certificate Features & Benefits Measure differential and static pressure
- Measurement Type: Differential
- Device Category: Sensor
-
Supplier: ebm-papst Inc.
Description: Using appropriate sensors, the tangential blower featuring GreenTech EC technology automatically sets the required operating points and conveys the exact amount of air required. The advantages of ebm-papst tangential blowers at a glance: Low noise with high air flow rates and low back
- Air Flow Rate: 58.833 SCFM
- Media Temperature: -4 to 140 F
- Applications / Use: Air Handling Units / HVAC
- Material of Construction: Aluminum
-
Supplier: Emerson Automation Solutions – Rosemount
Description: explosion proof Class 1, Division 1 - ideally suited for any high-risk application. Some of our proven installed applications include duct monitoring, battery rooms, engine rooms, compressor stations, high pressure hydraulic line monitoring, and HVAC air intake points to name
- Sample Temperature: -40 to 167 F
- Sample Type: Aerosol / Gas (Droplets / Dust)
- Measurement Type: Composition
- Display & Special Features: Digital Readout
-
Supplier: InspectorTools
Description: and accurate air flow readings, simply: Enter the duct shape and dimensions. Hold the 4200 in the air flow. Volume air flow readings are displayed... no calculator required! Innovative Design and Features The Kestrel 4200 makes HVAC techniciansjobs even easier with automatic wet bulb
-
Supplier: Tripp Lite by Eaton
Description: standards.Built-In Evaporator Ensures No Water Collection Tank to EmptyThe evaporator expels the condensed water through the directional exhaust duct, eliminating the need for a drain tube, drain pan or water collection tank and saving you time and money. No external condenser, refrigerant
- Cooling Capacity: 11,941.316956670078 BTU/hr
- Voltage: 115 VAC
- Frequency: 60 Hz
- Type: Enclosure, Portable
-
Supplier: RS Components, Ltd.
Description: Pressure Sensors
- Working Pressure Range: 0 to 1,450.377 psi
- Vacuum Range: 75,028.47579999996 torr
- Measurement Type: Absolute, Gauge, Vacuum
- Features: Other
-
Pressure Sensors - Pressure sensors & Load sensors - Pressure sensors -- SPD Series SMD/SOT analogueSupplier: Angst+Pfister Sensors and Power
Description: The sensors are compensated for offset, sensitivit, temperature drift and nonlinearity. Key Features: many encapsulations many pressure ranges excellent quality SMD/SOT: SPD030GAsmd, SPD005GASMD, SPD0.15DAsoic6
- Working Pressure Range: 0.15 to 30 psi
- Accuracy: 1.8 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Differential, Gauge, Vacuum
-
Supplier: RS Components, Ltd.
Description: Festo SDE3-D10D-B-HQ4-2P-M8
- Working Pressure Range: 0 to 145.0377 psi
- Vacuum Range: 7,502.847579999996 torr
- Measurement Type: Differential, Gauge, Vacuum
- Media: Gas
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range:-100kpa~0 & 0~20kpa~35bar. Design of flat diaphragm. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability.
- Working Pressure Range: -14.5036839357197 to 507.63195 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage, HART® Protocol
-
Supplier: ifm efector inc.
Description: Manometer display, pressure switch and transmitter in one unit Excellent readability also over a long distance Rotatable display with LED indication for flexible visualisation Programmable switching output and scalable analog output Robust stainless steel housing for use in harsh industrial
- Working Pressure Range: 0 to 2,321 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 158 F
- Switch Point Range: 0 to 2,321 psi
-
Supplier: United Electric Controls Company
Description: The 54 Series offers OEMs and light industrial users a cost-effective, reliable switch for alarm and shutdown applications. It is simple to install and operate and complies with North American approvals as well as CE Low Voltage (LVD) and Pressure Equipment Directives (PED) for Europe. OEMs
- Vacuum Range: -1.9999999999996345 to 311,049.44799999986 torr
- Operating Temperature: -40 to 160 F
- Features: Double Throw, Single Pole, Temperature Output
- Media: Gas
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range:-100kpa~0&0~5kpa~1000bar. Rotary head 330 degree. Switch output optional PNP or NPN. Superior long term stability. Strong antiinterference ability.
- Working Pressure Range: -14.5036839357197 to 14,503.77 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -4 to 140 F
- Signal Output: Analog Current
-
Supplier: Endress + Hauser – Sensors & Components
Description: The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress+Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers
- Working Pressure Range: 1.5 to 600 psi
- Operating Temperature: -4 to 176 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: TE Connectivity
Description: Range : 3X Other Non-Linearity (PCT) : ±.1 Options : No Tube Packaging Features Media Isolated Pressure Sensor Package : Threaded Process Fittings, O-Ring Mount Product Type Features Media Isolated Pressure Sensor Style : Vacuum Gage Media Isolated Pressure
- Working Pressure Range: 15 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Gauge, Vacuum
- Device Category: Sensor
-
Supplier: DigiKey
Description: SENSOR PRESSURE GAUGE MODULE
- Working Pressure Range: 0.15 to 5.8 psi
- Accuracy: 0.66 ±% FS
- Operating Temperature: 32 to 140 F
- Measurement Type: Gauge
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range:-100kpa-0 & 20kpa-35bar. Hygienic design, complying with CIP-SIP cleaning requirements. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability, strong antiinterference ability.
- Working Pressure Range: -14.5036839357197 to 507.63195 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage, HART® Protocol
Find Suppliers by Category Top
Featured Products Top
-
The CCD54 is an intelligent, calibrated and amplified OEM pressure sensor. Its offset correction, sensitivity, temperature drift and linearity are stored in the on-chip EEPROM (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
plants, HVAC systems, industrial chimneys and more. It is crucial that exhaust ducts are highly resistant to chemicals and corrosion, can withstand high temperatures and pressures, and have a long service life to keep operations running efficiently with minimal issues. Exhaust ducts were typically (read more)
Browse Datasheets for Mid-Mountain Materials, Inc. -
as two filter cap versions (mechanical protection) for simple integrations in air duct, compressed air transmitters and wall mount thermostats. Learn more : Sensors for HVAC Industry - Part II (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
place procedures and come with solderable microflow component can be used in a by-pass flow channel as a differential pressure and sensor is soon available in combination with different USB plug and play evaluation boards. See also: Sensors for HVAC Industry - Part I (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
FRENIC- MEGA(G2) HVAC Applications FRENIC-MEGA (G2) A high (read more)
Browse Datasheets for Fuji Electric Corp. of America -
cost, high reliability Small, Surface Mount Sensors Ideal for Direct Connect to Manifold Easy to mount on PCB Measures positive pressure and vacuum Rated pressure: 13.79 to 827.4 kPa Pressure type: Gauge pressure Pressure media: Non (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
they need, whether working in medical, aerospace, HVAC, or defense sectors. DC Fans Our advanced direct current (DC) fans - which work best in low-pressure environments - are specifically designed to offer reliable, quiet, cost-effective, and long-lasting performance. And to meet (read more)
Browse HVAC Fans and Blowers Datasheets for Pelonis Technologies, Inc. -
quality. This results in lower energy bills and less pressure on your HVAC system. Regular duct inspections and repair are required to avoid energy loss. Regularly inspecting your ducting allows you to find and repair leaks before they become costly problems. Learning how to properly seal (read more)
Browse Datasheets for Petersen Products Co. -
onset of an explosion and trigger automatic mitigation measures. Endress+Hauser sensors play a central role in such solutions by enabling rapid detection of early pressure rises. The challenge: In many industrial processes, combustible dusts, gases or vapors can form an (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
The APP-9U is an ultra low pressure sensor with calibration ranges from 0-5 mbar up to 200 mbar. With an unamplified output, the APP-9U is available in gauge, differential and (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power
More Information Top
-
Air-powered sensor
For all of the sensors in the supply air path of an HVAC system, including supply duct temperature and pres- sure , flow rate, filterpressure drop, and mixed-air tempera- ture, sensor readings when the fin is off are meaningless.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/77-0000s/77-E1100.pdf
In HVAC systems, a well designed combination of fans, ducts , dampers, airflow sensors , static pressure sensors, air terminal units, and diffusers is necessary to provide conditioned air to the required spaces.
-
http://dspace.mit.edu/bitstream/handle/1721.1/37035/36815868-MIT.pdf?sequence=2
… @ 18,590 cfm or 1,542 fpm = 0.148" wg d = pressure loss gradient for duct size and flow rate (reference SMANCA HVAC Duct Design Calculator) e = pressure losses in megazone supply … … losses from static pressure sensor to MR exit (refer …
-
Design architecture for multi-zone HVAC control systems from existing single-zone systems using wireless sensor networks
Also a current sensor is attached to the HVAC fan to measure any additional load used be the fan when vents are closed off and the pressure in the ducts is increased.
-
Why does one nano lab cost more than another?
O Shut-offs for lab air at isolation rooms O Dedicated HVAC for Nano rooms X Premium … … control, for humidity control, for pressure control X Oxygen depletion sensors vs. purge mode X … … connections on electrical lines, ducts and pump connections to …
-
Suppliers to the new Peugeot 208
ABC GROUP HVAC Centre and Lateral Duct AKA AUTOMOTIVE Front and Rear Hood Latches Tailgate Striker ANVISGROUP Strut mount – Front … … Motors BROSE Brush Motors for Drivetrain Actuators DELFINGEN Wiring Protection System DENSO EUROPE MAPS Pressure Sensor , Temp/Pressure sensor Alternator Starter …
-
Energy Savings Potential of Flexible and Adaptive HVAC Distribution Systems for Office Buildings
… of all disciplines who have components they intend to introduce into the plenum and its surface interfaces: 1) HVAC supply and return ducts , zone boxes, diffusers, sensor /controllers HVAC piping, terminal units; separation … … boxes 4) Fire piping, pressure valves, sprinklers, sensors/ controllers …
-
Health and productivity gains from better indoor environments and their implications for the U.S. Department of Energy
… large indoor air temperature oscillations or temperatures maintained outside of the thermal comfort envelope; dirty duct systems; deterioration of HVAC insulation; missing air filters … … or inter-room air pressure differences; closed fire dampers … … at the wrong times; sensors that are far out …
-
Evaluation of ANSI/ASHRAE/USGBC/IES Standard 189.1-2009
• 7.4.3: HVAC Equipment and Systems o Cooling equipment efficiencies … … areas o Variable-speed kitchen hoods o Duct sealing o Duct insulation … … Pipe insulation o Pipe pressure loss limitations o Automatic … … Daylighting controls o Occupancy sensor controls o Interior electric …
-
Suppliers to the new Nissan Altima Coupe 2008
… Harness Empire Electronics Hid ballast Panasonic Satellite radio module Visteon Seat motors Bosch Seat motors Nidec Motors and Actuators Speakers Bosch Steering angle sensor Panasonic Tire pressure sensors Schrader Ultrasonic park assist … … molding Rehau INTERIOR A/c duct ( HVAC ) ABC Group Accelerator pedal …
Indicates content that may require registration and/or purchase.