-
Supplier: Myers by Pentair
Description: The MPB Booster Pumps are the most durable booster pumps available. The floating impeller design minimizes thrust loads, allowing for continuous operation without damage to motor bearings, mechanical seal or pump hydraulic components True back pull-out
- Maximum Discharge Flow: 45 GPM
- Maximum Discharge Pressure: 300 psi
- Discharge Size: 0.75 to 1.25 inch
- Horsepower: 0.5 to 3 HP
-
Supplier: Lowara
Description: supplies with several pumps, no more than one service pump can be driven by electric motor. This means that the majority of installations require at least one diesel engine pump acting as a backup to the electric main pump.
- Maximum Discharge Flow: 3,372.595866666667 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Horsepower: 268.044076980564 HP
- Features: Booster Pumps
-
Supplier: Haskel International LLC
Description: H-Drive, Haskel’s new generation of hydraulically driven gas boosters, is designed to safely handle a wide range of critical, high-pressure gas compression and transfer needs, at high rates and pressures for the most demanding of applications. Simple and proven design is reliable and robust,
- Maximum Discharge Pressure: 3,200 to 13,050 psi
- Power Source: Air / Pneumatic
- Features: Booster Pumps
-
-
Supplier: Jergens, Inc.
Description: Jergens Air Powered Hydraulic Pumps are used as a power source to activate hydraulic clamps. Shop air is introduced into the filter/regulator and converted to hydraulic pressure. The 'shoebox' pump is a low cost, compact unit used on smaller hydraulic
- Maximum Discharge Flow: 0.21645 GPM
- Maximum Discharge Pressure: 6,000 psi
- Power Source: Air / Pneumatic
- Features: Booster Pumps, Hydraulic Pumps
-
Supplier: Jergens, Inc.
Description: Jergens Air Powered Hydraulic Breadbox Pumps convert standard and accessible low-pressure shop air to hydraulic pressure up to 5000 psi. These pumps offer large reservoir capacities and allow independent control of multiple workstations. They are designed to provide
- Maximum Discharge Flow: 3.0303 GPM
- Maximum Discharge Pressure: 2,500 psi
- Power Source: Air / Pneumatic
- Features: Booster Pumps, Hydraulic Pumps
-
Supplier: SC Hydraulic Engineering Corporation
Description: two-stage configurations. The gas boosters are used to intensify a variety of gases including argon, helium, nitrogen, and hydrogen. Some common uses with a booster or booster system are to scavenge bottled gases once the pressure has fallen below operational requirements,
- Maximum Discharge Pressure: 9,000 psi
- Discharge Size: 0.25 inch
- Power Source: Air / Pneumatic
- Features: Booster Pumps
-
Supplier: Interface Devices, Inc.
Description: IDI Oil-to-Oil Boosters are available in pressure ratios of 3:1 to 10:1. Boosters can be used to increase the fluid pressure of existing pump systems from 1500 to 10,000 psi (100 to 680 bar). Boosters can be used to increase coolant pressure for small diameter gundrilling
- Maximum Output Pressure: 3,000 psi
- Pressure Intensification Factor: 3
- Technology Type: Hydraulic
- Fluid Compatibility: Oil-based Hydraulic Fluid
-
Supplier: SC Hydraulic Engineering Corporation
Description: The SC L6 Series pump has a 6'' diameter air cylinder with stainless steel wetted parts. This double acting pump is capable of hydraulic pressures up to 11,200-psi and is available in three pressure ratios: 40:1, 60:1 and 100:1.This pump is ideal for high flow at
- Maximum Discharge Pressure: 0 to 11,200 psi
- Features: Booster Pumps, Hydraulic Pumps, Other
- Power Source: Hydraulic
- Pump Housing Material: Stainless Steel
-
Supplier: Crane Pumps & Systems
Description: The Burks BPV Series vertical Multistage pumps are designed to meet the needs of most HVAC, OEM and Industrial applications that require water and other heat transfer liquids to be transported at pressures up to 1350 feet TDH. This series pumps from 5 to 600 g.p.m. Some of the key
- Maximum Discharge Flow: 600 GPM
- Discharge Size: 4 inch
- Horsepower: 0.25 to 60 HP
- Features: Booster Pumps
-
Supplier: SC Hydraulic Engineering Corporation
Description: This double acting pump is equipped with a double air motor drive section that roughly doubles the liquid outlet pressure compared to an equivalent single air motor design. It is capable of hydraulic pressures up to 12,800-psi at 100-psi drive air pressure. This pump is ideal
- Maximum Discharge Pressure: 100 psi
- Discharge Size: 7 inch
- Power Source: Air / Pneumatic, Hydraulic
- Features: Booster Pumps, Hydraulic Pumps, Other
-
Supplier: SC Hydraulic Engineering Corporation
Description: operating from 0 to rated hydraulic pressure, air consumption will be approximately 14 scfm of free air at 100 psi output. At lower air pressures and higher hydraulic pressures, air consumption will be reduced proportionately to flow rates indicated.
- Maximum Discharge Pressure: 29,500 psi
- Discharge Size: 0.5625 inch
- Power Source: Air / Pneumatic
- Features: Booster Pumps, Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps, Split Case Pumps, Water Pumps
-
Supplier: Universal Air & Gas Products Corp.
Description: line of Compressors, Boosters and Air Systems, Aftercoolers, Dryers, Filters, ASME Tanks, Vacuum Pumps, Blowers, Lubricant, Parts & Repairs, High Pressure, Low Pressure, 0 to 1500 CFM, Compact, with Wheels, without Wheels, we can provide them for you. Gas Compressors/Boosters
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
-
Supplier: EBARA Pumps Americas Corporation
Description: With initial hydraulic coverage to 100 GPM and 800 feet TDH, the EBARA model EVMU is designed for booster, water purification, and hot water applications. State-of-the-art formed stainless steel and several proprietary internal components make the EBARA model EVMU superior to existing
- Maximum Discharge Flow: 4 to 390 GPM
- Maximum Discharge Pressure: 62.2797849 to 2,145.192591 psi
- Discharge Size: 1.25 to 4 inch
- Media Temperature: 5 to 248 F
-
Supplier: Jergens, Inc.
Description: Jergens Hydraulic Intensifiers are designed to be used on any machine tool with its hydraulic system where higher pressures are needed. Hydraulic Intensifiers will pre-fill your circuit at approximately 200 PSI maximum. Once the Hydraulic Intensifier sequences over to its
- Technology Type: Hydraulic
-
Supplier: Johnson Pump, An SPX Brand
Description: System characteristics The MCV(S) family, a range of vertical high pressure multistage pumps, has a high interchangeability in parts to other pumps from Johnson Pump, like MCH and MCHZ. There are seven different sizes, each built up with one or more stages. Applications The
- Maximum Discharge Flow: 440.2866666666667 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: -4 to 248 F
- Water Temperature: -4 to 248 F
-
Supplier: Johnson Pump, An SPX Brand
Description: System characteristics The MCH family, a range of horizontal high pressure multistage pumps, has a high interchangeability in parts to other Johnson pumps, like MCV and MCHZ. There are seven different sizes, each built up with one or more stages. Applications The MCH pump family
- Maximum Discharge Flow: 440.2866666666667 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 5 to 221 F
- Water Temperature: 5 to 221 F
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions -
- Features: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Self-Priming Pump
- Power Source: DC Powered
-
Supplier: KSB AG
Description: Design Hydraulic system for pressure boosting and energy recovery in reverse osmosis processes for seawater desalination. Components: SalTec® DT pressure exchanger, HGM-RO high-pressure pump, RPH-RO booster pump and control unit. Applications Seawater desalination by
- Pump Type: Centrifugal Pumps, Positive Displacement Pumps
- Power Source: Hydraulic
- Features: Water Pumps
-
Supplier: Crane Pumps & Systems
Description: Burks Regenerative Turbine Pumps unique design is engineered for high pressure, low flow applications. The raceway conducts fluid into the impeller and then provides a channel for the liquid to move as it is propelled and energized by the impeller. Pumps are available in base mounted
- Discharge Size: 1 inch
- Horsepower: 0.25 to 5 HP
- Maximum Discharge Flow: 0.2 to 8.3 GPM
- Pump Type: Centrifugal Pumps, Turbine Pumps
-
Supplier: Scherzinger Pump Technology Inc.
Description: The Pumps can be used: - for low to medium-viscous, particle-free liquids - for lubricating fluids - for light fuel oils - for variable rotation applications via reversing feature option - for speeds of 0 - 5,000 RPM Frequently Handled Fluids: - Lube Oils - Hydraulic Oils - Emulsions -
- Features: Booster Pumps, Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps, Self-Priming Pump
- Power Source: DC Powered
-
Supplier: Jet Edge
Description: ECO-JET Direct Drive Waterjet Pump - 30HP, 60KSI Energy efficient and economical, Jet Edge's ECO-JET direct drive waterjet pump produces up to 1 GPM of 55,000 psi ultra-high pressure water for precision waterjet cutting and surface preparation applications. Like all Jet Edge products,
- Maximum Output Pressure: 55,000 psi
- Maximum Outlet Flow: 231.00023100023097 in³/min
- Bore Size - HP Outlet: 0.015 inch
- Technology Type: Electric Motor
-
Supplier: Harwood Engineering Company
Description: The SA-7 gas booster is designed for 200,000 psi max service. 2 stages ensure maximum pumping efficiency at these high pressures. The low pressure (2,000 psi max) drive equipment consists of oil reservoir, electric motor and pump, pressure regulating valve, directional control valve,
- Outlet Pressure: 200,000 psi
- Features & Approvals: Compressor Included
- Generator Type: Hydrogen
- Features: Specialty / Other
-
Supplier: PROCON Products
Description: 106N660F11XX, 116N660F11XX, 106N480F11XX, 106N540F11XX, 106N600F11XX Product Details Brief Description: 303 Stainless Steel housing, 1" ports Primary Application: Reverse Osmosis Secondary Application: Booster Pumps Additional Applications: Circulation, Reverse Osmosis, Booster
-
Supplier: Carr Lane Manufacturing Co.
Description: FEATURES: Hydraulic Intensifiers convert a given hydraulic pressure on the input side to a higher pressure on the output side. This allows using the comparatively low pressure of machine-tool hydraulics to pressurize a clamping fixture with several times that pressure. These
- Maximum Output Pressure: 7,500 psi
- Pressure Intensification Factor: 4.8
- Maximum Inlet Flow: 489.99999999999994 in³/min
- Maximum Outlet Flow: 24.999999999999996 in³/min
-
Supplier: Interface Devices, Inc.
Description: The H-Series air driven pumps uses the economical P-SERIES aircap and E-SERIES air cylinder and hydraulic body for demanding applications that require long life, without the need for high flow rates.
- Maximum Discharge Pressure: 10,000 psi
- Horsepower: 1.35 HP
- Power Source: Air / Pneumatic, Hydraulic
- Features: Booster Pumps, Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps, Testing / Calibration Pumps
-
Supplier: DeZURIK, Inc.
Description: The DeZURIK ECB Pump & Control Valve Interface is designed to provide control between the pump and pump control valve to minimize pressure surges in the system when the pump starts and stops. The pre-programmed controller properly sequences and controls the pump
- Valve Type: Control Valves
-
Supplier: DME Company
Description: or 0-2Vdc or 0-5Vdc or 0-10Vdc 1 AMP Relay Output for Control of Booster Pump Output Provides Easy Calibration of D-M-E Constant Calibration Sensors For New Mold Designs, DME Recommends PIN SIZE Selector Switch in either D position, then E, then F ( over pressure will cause damage to
- Control Signal: Analog Voltage, Current Loop
- Features: Chart Recorder, Limit / Set Point Control, Liquid, Rate Indication / Control
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Interface: Digital Front Panel, Knobs / Switches / Meter
-
Supplier: KMT Waterjet Systems
Description: The new hydraulic-driven pump, with a 10- minute seal change design, is much easier to maintain and is significantly better than any direct-drive or triplex pump for continuous production of high pressure water. The operating cost of the SRP pump is far lower than other
- Maximum Output Pressure: 35,000 psi
- Maximum Inlet Flow: 2,541.002541002541 in³/min
- Maximum Outlet Flow: 646.8006468006467 in³/min
- Technology Type: Hydraulic
-
Supplier: Pump Solutions Group
Description: Griswold 6” and 8” Submersible Turbine Pumps are designed for a wide variety of applications . . . farm, home, fountains, irrigation, industry, municipal and commercial use. Seven Series of 6” pumps with flow rates up to 550 GPM and two series of 8” pumps up to 1000 GPM.
- Pump Type: Self-Priming Pump
-
Supplier: Dellner Brakes AB
Description: Compactus is a pneumatically operated hydraulic pump system that multiples pneumatic line pressure into hydraulic pressure that is sufficient to operate pressure applied disc brakes at rated capacity. The intensification ratio is 1:44. Compactus is supplied in an enclosed
- Maximum Output Pressure: 2,900.754 psi
- Fluid Compatibility: Oil-based Hydraulic Fluid
- Technology Type: Pneumatic
-
Supplier: jbj Techniques Limited
Description: These hydraulic flow dividers provide many useful functions from a single pump source:- » Synchronised operation of multiple cylinders or fluid motors. » Proportional division of pump output among several circuits. » Intensified pressure when pressure higher than pump
- Maximum Output Pressure: 3,500 psi
- Maximum Inlet Flow: 392.7003927003927 to 2,079.002079002079 in³/min
- Bore Size - LP Inlet: 0.5625 to 0.875 inch
- Bore Size - HP Outlet: 0.5625 to 0.875 inch
-
Supplier: AccuStream, Inc.
Description: Intensifier Pumps The fully featured AS-Series intensifier pumps are the most popular in the AccuStream family of pumps. Recognized for cost-efficiency and unmatched reliability, the AS-Series have proven themselves many time over in a variety of industries and industrial
- Maximum Output Pressure: 60,000 psi
- Maximum Outlet Flow: 231.00023100023097 to 254.10025410025406 in³/min
- Bore Size - HP Outlet: 0.014 to 0.015 inch
- Technology Type: Hydraulic
-
Supplier: jbj Techniques Limited
Description: not be exceeded. Filtration of hydraulic media is essential due to the precise tolerances built into each quality unit. » Hydraulic Workholding on Machine Tools » Hydraulic Power Packs » Subsea R.O.V.’s » Press Applications » Pressure Die Casting Machines » Static and Impulse
- Maximum Output Pressure: 4,351.131 to 11,603.016 psi
- Pressure Intensification Factor: 1.5 to 9
- Maximum Inlet Flow: 487.8724878724878 to 792.7927927927926 in³/min
- Maximum Outlet Flow: 42.68884268884268 to 134.16493416493415 in³/min
-
Supplier: AccuStream, Inc.
Description: Intensifier Pumps The AccuStream A-Series was developed from an economical standpoint. Designed with all the essential functions of our larger pumps, the A-Series brings a more streamlined approach to waterjet cutting applications without compromising on performance. The A-Series is an
- Maximum Output Pressure: 60,000 psi
- Maximum Outlet Flow: 55.44005544005544 in³/min
- Bore Size - HP Outlet: 0.007 inch
- Technology Type: Hydraulic
Find Suppliers by Category Top
Featured Products Top
-
: Air-compressor pressure monitoring Water pump and booster control (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
Compatible with petroleum-based hydraulic fluids, water-glycol solutions, synthetic esters, lubricating oils, and compressed air. This broad compatibility streamlines spare parts inventory by reducing the need for multiple hose types across different circuits. Key (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
. Application Wire reinforcement hydraulic hose mainly used in mine hydraulic support, oil exploration, suitable to engineerconstruction, crane transport, forging metallurgy. mining equipment, ships, injection molding machinery, agriculturalmachinery various machine tools, and carry hydraulic (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
, and reducing equipment downtime and maintenance costs for engineering, mining and industrial machinery. Premium Wear & Corrosion Resistant Materials: The inner tube is made of high-quality oil-resistant synthetic rubber, which resists hydraulic oil (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
cover, ensuring long service life and reducing maintenance downtime for construction, mining, and earthmoving machinery. Broad Compatibility & Versatility: Works with petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, and air; adapts to (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Built for Extreme Durability: These hydraulic hose assembly fittings are forged from high-grade carbon steel, ensuring exceptional resistance to high pressure, corrosion, and mechanical wear, even in the harshest operating conditions. Precision (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Built for Reliability in Rigorous Environments: This hose assembly is designed for high-pressure hydraulic systems where durability, sealing integrity, and consistent performance are essential. It is reinforced with high-tensile steel wire and terminated with precision (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Core Features & Professional Value Multi-scene Adaptation: Covers construction machinery (excavators, cranes), industrial hydraulic equipment (injection molding machines, hydraulic pump stations), mining machinery, agricultural (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Engineered for High-Flow Hydraulic Systems Built to EN853 2SN, GBT 3683 2SN, SAE J517 R2S, and ISO 1436 2SN standards, this hose features two braids of high-tensile steel wire reinforcement. It delivers a working pressure of 16.5MPa and a burst pressure of 66MPa, ensuring (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
More Information Top
-
Improvements Achieved in the Project of FPSO P-50
In this new concept, a submerged hydraulic booster pump is connected through a pipe-stack to the diesel driven lift pump that is installed in a dedicated compartment over the main deck (Figure 6).
-
Estimation of operation capability of the ball pin of the “Volzhanin-32901” bus with relation to fatigue strength
Fake of the hydraulic booster pump .
-
From P-34 to P-50: FPSO Evolution
In P-50, it was used a new concept of diesel hydraulic pumps where a submerged hydraulic booster pump was connected through a pipe-stack to the diesel driven lift pump that was installed in a dedicated compartment over the main deck.
-
DESIGN AND OPERATION OF A LABORATORY FOR THE SAFE HANDLING OF PRESSURE REACTIONS
Within this area are housed the gas supply, a hydraulic booster pump for pressures up to 6,000 psig and three pressure reser- voirs (15,000 psig) of varied sizes.
-
The physiological effects of hydrostatic pressure are not equivalent to those of helium pressure on Rana pipiens.
The inner pipe was connected via a valve to a helium supply, and the outer pipe to the hydraulic booster pump and a micrometer-controlled bleed valve.
-
Time-Dependent Failure Testing of Glass Reinforced Filament Wound Pipe
The hydrostatic pressure tester consists of eight pneumatic hydraulic booster pumps , one of which is illustrated in Fig. 3.
-
Proton
The most probable cause was a foreign particle blocking the nozzle of the booster hydraulic pump , which resulted in the upper stage's main engine shutting down prematurely.
-
Sport, Arts Materials and Management Science
…we can draw the folowing conclusions: (I) the riveting machine adopts the advanced hydraulic transmission electrical control system, relay, high efficiency, low noise, small vibration, high reliability, safety and other advantages; (2) for the hydraulic pump and booster pressure; adopted the advanced…
Indicates content that may require registration and/or purchase.