Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Aerospace - Constant Displacement Hydraulic Motors - General Specifications
-
Supplier: Accuris
Description: Motors, Aircraft Hydraulic, Constant Displacement General Specification for
-
Supplier: SAE International
Description: This Specification covers constant displacement hydraulic motors, generally remotely mounted, using hydraulic fluid under pressure as the energy transfer medium for driving various accessories. Hydraulic motors shall be suitable for use in aircraft
-
-
Description: Establishes informations for motors to be installed in aircraft, which transform hydraulic power into mechanical energy in the form of a rotational torque. Primary and secondary function motors are covered. Actuators with internal rotation angle limits and low-speed
-
Supplier: Accuris
Description: MOTORS, AIRCRAFT HYDRAULIC, CONSTANT DISPLACEMENT, GENERAL SPECIFICATION FOR
-
Supplier: jbj Techniques Limited
Description: GC Series Hydraulic Motors are compact bidirectional external gear motors. These motors feature cast iron bodies and needle bearings for long life under severe conditions. A variety of shaft, flange and valve options can be specified on GC Series Motors. A unique
- Operating Speed: 2,000 to 3,000 rpm
- Operating Pressure: 0 to 1,000.76013 psi
- Motor Type: External Gear
-
Supplier: jbj Techniques Limited
Description: Hydraulic gear motors can be supplied in single or bi-rotation formats and units are available with a comprehensive range of mounting flange and shaft options including specific designs to accomodate high radial loads. A complete range of integrated valves to suit a wide range of
- Operating Speed: 2,000 to 5,000 rpm
- Operating Pressure: 2,320.6032 to 4,278.61215 psi
- Motor Type: External Gear
-
Supplier: Accuris
Description: Motor, Aircraft Hydraulic, Constant Displacement General Specification for
-
Description: Aerospace -- Constant displacement hydraulic motors -- General specifications for 35 000 kPa systems
-
Supplier: SAE International
Description: This SAE Recommended Practice provides guidance for defining the requirements for evaluating hydraulic pumps and motors and for preparing detailed specifications for these components. The user can follow this document to set forth the pump and motor environmental and
-
Supplier: Husqvarna
Description: The DM 506 H series consists of powerful two-speed hydraulic drill motors for heavy-duty drilling jobs. Core bit capacities include bits up to 48" in diameter. The DM 506 H is available in three different specifications for various drilling requirements.
-
Supplier: SAE International
Description: This specification establishes the common requirements for variable delivery electric motor driven, hydraulic pump units, suitable for use in aircraft hydraulic systems.
-
Supplier: SAE International
Description: This specification covers the tubing intended primarily for use as hydraulic brake lines on motor vehicles. It covers materials, manufacturing processes, and general properties required to meet the wide range of service encountered in automotive applications. To meet this need,
-
Supplier: CSA Group
Description: ISO 18170:2017 establishes the general requirements for electric motor driven, variable delivery, hydraulic pumps suitable for use in aircraft hydraulic systems. ISO 18170:2017 includes the general requirements for Alternating Current (AC) induction electric motor powered
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4026 Air/Hydraulic Power Unit Features a heavy-duty, one-piece, aluminum body for durability and light weight. A perfect replacement pump for body and frame straightening equipment. Performs in either vertical or horizontal positions. Has a time-testerd motor design. All internal
- Pump Type: Hydraulic Pumps
-
Supplier: Lantec
Description: hydraulic motors Corrosion resistant drum seal running surfaces Product Benefits Reliable engagement and component longevity High grade filters protects valve orfices from clogging to reduce brake valve malfunction and costly down time Optimizes available system hydraulics to
-
Supplier: Lantec
Description: malfunction and costly down time Optimizes available system hydraulics to maximize performance through the use of optional hydraulic motors
-
Supplier: Lantec
Description: Product Specifications Operating Torque: 195,000 in-lbs/22,032 Nm Torque: n/a Ratio: n/a Brake Torque: n/a Weight: n/a Product Features High design factor Modular construction Spring applied, hydraulic pressure release multi-disc brake Optional hydraulic motors Product
-
Supplier: HydraCheck Inc.
Description: one compact unit is perfect for testing hydraulic pumps without removing them from service. The RFIK mechanical hydraulic tester offers the perfect solution for troubleshooting and servicing hydraulic systems on agricultural and other mobile machinery. The kit consists of a
- Media Temperature Range: 68 to 176 F
- Operating Pressure: 6,000 psi
- Operating Temperature: 14 to 122 F
- Features: Liquid
-
Supplier: HydraCheck Inc.
Description: build up of system pressure in complete safety. The test kit provides the service engineer with quick, accurate and simple performance testing of pumps, motors, valves, steering systems, cylinders and complete hydraulic circuits. Specifications: Ambient temperature: 14 – 122°F
-
Supplier: DME Company
Description: the cycle for added control and safety. This Hydraulic Dumper turns a tough, time -consuming job into a thirty second breeze! SPECIFICATIONS: Lift capacity: 2,500 lbs. Total rotation: 135 degrees Standard motor size: 1 1/2 HP Electrical enclosures: NEMA 12 Control buttons: 110V
- Tilt Angle / Rotation: 135 degrees
- Equipment Type: Dumper / Tilter
-
Supplier: Metal Mechanics, Inc.
Description: Standard Features TEFC Motor 230/460v Manifold Mounted Valves or Cartridge Valve Manifold NFPA Cylinder T-Slots or Holes in Platens Hydraulic Counterbalance Valve Two Hand Safety Pull-Backs Anti-Tie-Down, Anti-Repeat Safety Guards A.B. Programmable Controller Oil Cooler Top
-
Supplier: jbj Techniques Limited
Description: External gear pumps, the most popular pumps used in modern hydraulics systems. The combination of FEM (finite element method) simulation and modern production techniques has seen one range of hydraulic systems satisfy demands for efficiency, reliability and reduced noise. The range of
- Maximum Discharge Pressure: 4,206.0933 psi
- Pump Type: Gear Pumps, Hydraulic Pumps, Positive Displacement Pumps
- Power Source: None, Pump Only
-
Supplier: jbj Techniques Limited
Description: Hydraulic gear motors can be supplied in single or bi-rotation formats and units are available with a comprehensive range of mounting flange and shaft options including specific designs to accommodate high radial loads. A complete range of integrated valves to suit a wide range of
- Power Source: DC Powered
- Pump Type: Gear Pumps, Hydraulic Pumps, Positive Displacement Pumps
-
Supplier: Haida International Equipment Co., Ltd.
Description: at the work table and the crossbar. Transmission System: Down beam go up and down by the use of motor reducer, chain drive mechanism, vice screw drive, to achieve tensile, compression of space to adjust. Hydraulic System: The hydraulic oil in the tank through motor drive
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Display / User Interface: Computer Interface
- Mechanical Test: Tensile, Universal
-
Supplier: HydraCheck Inc.
Description: The DHM 4 Series Digital Hydraulic Multimeter is an all-in-one unit designed to test the performance of hydraulic pumps, motors, valves and hydrostatic transmissions with the added benefit of Bluetooth functionality. This new generation of testers, aimed at hydraulic
-
Supplier: Haida International Equipment Co., Ltd.
Description: Cylinder mounted at the bottom of the machine Picture of principle of hydraulic pressure Characteristic of principle of hydraulic pressure Adopt import high pressure pump, lower noise, steady pressure Dynamical Systems and console integration design, easy to operate, save testing space
- Force / Load Capacity: 1,348.8 to 67,440 lbs
- Stroke / Travel: 9.842525 inch
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Compressive, Flexure / Bending, Shear / Torsion, Universal
-
Supplier: Mile-X Equipment, Inc.
Description: advance for easy operation. Quiet, low pressure hydraulic components for greater efficiency and smooth pressing. Double acting cylinder allows for convenient positioning of ram. One hand ram positioning with 4-way valve hydraulic control. Standard Equipment: Frame Two combination table
-
Supplier: Mile-X Equipment, Inc.
Description: hydraulic control. Standard Equipment: Frame Two combination table plate/V-blocks Motor 1 hp, 110 volt Pressure gauge Safety relief valve Lifting chain (on 25 ton model) Specifications:
-
Supplier: Gilson Company, Inc.
Description: model is more economical, but slightly more labor-intensive for continuous use. TSA-156 or TSA-159 Hydraulic Clamping Conversion Kit is available to convert existing TS-2 models to hydraulic clamping TS-1 units.
-
Supplier: Gilson Company, Inc.
Description: model is more economical, but slightly more labor-intensive for continuous use. TSA-156 or TSA-159 Hydraulic Clamping Conversion Kit is available to convert existing TS-2 models to hydraulic clamping TS-1 units.
-
Supplier: ASTM International
Description: This specification defines the requirements for rotary positive displacement pumps for shipboard use. This specification does not include pumps for hydraulic service or cargo unloading applications. Pumps under this specification include the following types and classes:
-
Supplier: Prince Manufacturing Corp.
Description: FUNCTION The PRINCE valve model DS is a manual 6-way 2 position double selector valve. This valve will divert the flow going to two separate hydraulic circuits. For example two double acting cylinders or two reversible hydraulic motors can be operated by one four-way valve. When
- Valve Size: 0.75 inch
- Pressure Rating: 2,500 psi
- Number of Ports/Ways: 6
- Primary Material: Cast Iron, Steel
-
Description: When our customers have components that break down or start to malfunction, we have specialized equipment to test, dismantle, repair, rebuild and test to specification. These components include the whole range of pneumatic and hydraulic machinery such as cylinders, pumps,
- Services: Bench (Off-site), Component Remanufacturing / Rebuild, Field / On-site, Installation / Start-up, OEM / Warranty Authorized Shop, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Rapid Turnaround, Replacement / Exchange Program, Spare Parts Inventory, Troubleshooting, Upgrade
- Capabilities: Complete Machine / System Rebuild, Hydraulic Cylinders, Hydraulic Hose, Hydraulic Linear Actuators, Hydraulic Motors, Hydraulic Power Units, Hydraulic Pumps, Hydraulic Rams, Hydraulic Rotary Actuators, Hydraulic Valves, Hydrostatic Drives
- Features: North America, Northeast US Only, United States Only
-
Supplier: Lantec
Description: Product Features Direct Mount to Low Speed High Torque Motors Spring Applied / Hydraulic Released Oil immersed multidisc design Spherical Roller Bearing Product Benefits Compact, simplified & cost effective mounting Auto engage on loss of system pressure Corrosion resistant with
Find Suppliers by Category Top
Featured Products Top
-
components like hydraulic cylinders and motors. Its ability to divert oil to multiple actuators simultaneously enables coordinated movement in complex systems, while its integrated (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
. Group 2, hydraulic gear pumps and motors with bearing supported shaft. Manufactured so that you can impart a side load and end load on the pump input shaft. ALP2 and GHP2 series pumps, also ALM2 and GHM2 series motors available with this shaft support (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
When several machine functions need different hydraulic flows, a motor driving multiple pumps can provide a dedicated supply for each function. For a road marking vehicle, jbj Techniques designed an assembly in which (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Do you need to convert hydraulic pressure and flow into torque and angular displacement? Mechanical power from a hydraulic source; hydraulic fluid is moved into the hydraulic gear motor causing the (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
A system of radial sealing at the output shaft of hydraulic gear motors that can bear enormous internal over-pressures without resulting in (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
The RFIK mechanical hydraulic tester offers the perfect solution for troubleshooting and servicing hydraulic systems on agricultural and other mobile machinery. The (read more)
Browse Liquid Flow Meters Datasheets for HydraCheck Inc. -
power unit Specification Motor: 380v,50hz,750w,1400r/min Pump: BKP0.5B2-R-0.75-VQ1(0.75ml/r) Tank: 2L,Size: : Φ123×160 Valves: a. safety pressure value YF08-00, default 180 (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
accumulators. A troubleshooting Quick Reference Guide is also included. Testing topics cover: Hydraulic pumps Hydraulic motors Cylinders Directional control valves Pressure control valves Purchase today. (read more)
Browse Hydraulic Valves Datasheets for HydraCheck Inc. -
the motor from pumpage, extending life and reducing downtime. Hydraulic motor is mounted to an oil filled bearing housing. The bearing housing supports double row thrust bearings and a silicon carbide mechanical seal to isolate the motor from the pumpage. As with all Vaughan Pumps, the (read more)
Browse Submersible Pumps Datasheets for Vaughan Company -
all-in-one unit designed to test the performance of hydraulic pumps, motors, valves, and hydrostatic transmissions with the added benefit of Bluetooth functionality. Learn more. (read more)
Browse Flow Meters Datasheets for HydraCheck Inc.
Conduct Research Top
-
Introduces this paper structure form of hydraulic motor
Hydraulic motor or motor oil, mainly used in injection molding machinery, ships, raise machine, engineering machinery, construction machinery, mining machinery, mining machinery, metallurgical machinery, ship machinery, petroleum chemical industry, port machinery etc.
-
Advantages of Hydraulic Orbital Motors Over Other Hydraulic Motor Designs
Hydraulic motors are a good choice in many applications, but a cursory search reveals there are several types to choose from. This blog will explain the advantages of orbital motors over the other designs, identify where they should be used and where other designs might be more appropriate.
-
The Main Parameters of Hydraulic Motor
Working pressure: the pressure input motor oil, which depends on the motor load. The difference between motor inlet pressure and outlet pressure is called motor differential pressure.
-
Induction Hardening of Heavy-Duty Hydraulic Motors
A new EFD Induction solution has helped Hägglunds Drives slash hardening cycle times by 85% for large cam rings, and 45% for smaller rings.
-
Annealing the end of a hydraulic motor shaft prior to machining [IH]
A three-turn helical coil is used for annealing the motor shaft. The end of the motor shaft is placed in the coil and power is applied for 20 seconds to reach 1350 ºF (732 ºC) and turn the steel red hot...
-
Annealing the end of a hydraulic motor shaft prior to machining [PFS]
A three-turn helical coil is used for annealing the motor shaft. The end of the motor shaft is placed in the coil and power is applied for 20 seconds to reach 1350 ºF (732 ºC) and turn the steel red hot...
-
How to Select the Right Size Hydraulic Gear Motor...
There are several factors that need to be known before a calculation can be used to decide the most suitable sized hydraulic gear motor for an application. 1) First of all find out if the required output torque from the hydraulic motor is starting torque or running torque. Not that either
-
Hydraulic Orbital Motors and Their Applications
A hydraulic orbital motor is the best source of high torque at low speed. They are used in many mobile, and quite a few static applications and can simplify equipment design while delivering better performance than is possible from electric motors.
-
Hydraulic Cylinder Rod Travel is Slower Than Normal--Do I find the Problems with a Pressure Gauge or Flow Meter?
The single, most common problem with a hydraulic system is that the actuator (cylinder or hydraulic motor) slows down progressively as the oil temperature increases. There seems to be some confusion as to whether the problem is related to pressure, or flow, so let's clear the matter up.
-
Maintenance Tips for Hydraulic Orbital Motors
Hydraulic orbital motors provide high torque from a compact package. They are ideal for mobile and industrial applications where electric motors would be too big, bulky, expensive or otherwise impractical. Agricultural, forestry and construction machinery are examples of mobile uses while
-
Choosing The Right Hydraulic Orbital Motor for Your Application
A hydraulic orbital motor uses the energy in flowing liquid to create rotation. As with an electric motor, this can drive machinery or vehicles, but where orbital motors have an advantage is in low speed, high torque applications.
More Information Top
-
International Energy Conversion Engineering Conference (IECEC) > A Hydraulic Motor-Alternator System for Ocean-Submersible Vehicles
Table 1: Hydraulic Motor Specifications .
-
Handbook of Fluid Dynamics and Fluid Machinery Volume 3 Applications of Fluid Dynamics Complete Document
FIGURE 28.10 Typical performance range for a hydraulic motor , specifications appear in .
-
An experimental study on energy saving potential for cutterhead drive of shield Tunneling machine using variable-speed hydraulic system
The torque equilibrium equation of the hydraulic motor is specified as .
-
Development of operation algorithm for 2.5 ton electric forklift using induction motors
The specifications ofthe hydraulic motor , produced on the basis ofthe above calculations, are shown in TABLE 3.
-
Installation of a Scaleable Wave Energy Conversion System In Oahu, Hawaii
The stroke and the cylinder working area together specify a hydraulic motor flow rate and a minimal accumulator size.
Indicates content that may require registration and/or purchase.